ASTM D4955-89(2021) - Standard Practice for Field Evaluation of Automotive Polish
Publisher: ASTM International
Year: 2021
ASTM D5034-21 - Standard Test Method for Breaking Strength and Elongation of Textile Fabrics (Grab Test)
Publisher: ASTM International
Year: 2021
ASTM D5040-90(2021) - Standard Test Methods for Ash Content of Adhesives
Publisher: ASTM International
Year: 2021
ASTM D5059-21 - Standard Test Methods for Lead and Manganese in Gasoline by X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2021
ASTM D5060-12(2021)e1 - Standard Test Method for Determining Impurities in High-Purity Ethylbenzene by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D5087-02(2021) - Standard Test Method for Determining Amount of Volatile Organic Compound (VOC) Released from Solventborne Automotive Coatings and Available for Removal in a VOC Control Device (Abatement)
Publisher: ASTM International
Year: 2021
ASTM D5113-97(2021) - Standard Test Method for Determining Adhesive Attack on Rigid Cellular Foam
Publisher: ASTM International
Year: 2021
ASTM D5135-21 - Standard Test Method for Analysis of Styrene by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D5144-08(2021) - Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
Publisher: ASTM International
Year: 2021
ASTM D5145-09(2021) - Standard Test Methods for Nonvolatile and Pigment Content of Electrocoat Baths
Publisher: ASTM International
Year: 2021
ASTM D5163-16(2021) - Standard Guide for Establishing a Program for Condition Assessment of Coating Service Level I Coating Systems in Nuclear Power Plants
Publisher: ASTM International
Year: 2021
ASTM D5200-03(2021) - Standard Test Method for Determination of Weight Percent Volatile Content of Solvent-Borne Paints in Aerosol Cans
Publisher: ASTM International
Year: 2021
ASTM D5226-21 - Standard Practice for Dissolving Polymer Materials
Publisher: ASTM International
Year: 2021
ASTM D5262-21 - Standard Test Method for Determining the Unconfined Tension Creep and Creep Rupture Behavior of Planar Geosynthetics Used for Reinforcement Purposes
Publisher: ASTM International
Year: 2021
ASTM D5313/D5313M-21 - Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Wetting and Drying Conditions
Publisher: ASTM International
Year: 2021
ASTM D5325-03(2021) - Standard Test Method for Determination of Weight Percent Volatile Content of Water-Borne Aerosol Paints
Publisher: ASTM International
Year: 2021
ASTM D5367-16(2021) - Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted
Publisher: ASTM International
Year: 2021
ASTM D5379/D5379M-19e1 - Standard Test Method for Shear Properties of Composite Materials by the V-Notched Beam Method
Publisher: ASTM International
Year: 2019
ASTM D5380-93(2021) - Standard Test Method for Identification of Crystalline Pigments and Extenders in Paint by X-Ray Diffraction Analysis
Publisher: ASTM International
Year: 2021
ASTM D5381-93(2021) - Standard Guide for X-Ray Fluorescence (XRF) Spectroscopy of Pigments and Extenders
Publisher: ASTM International
Year: 2021
ASTM D5420-21 - Standard Test Method for Impact Resistance of Flat, Rigid Plastic Specimen by Means of a Striker Impacted by a Falling Weight (Gardner Impact)
Publisher: ASTM International
Year: 2021
ASTM D5456-21 - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2021
ASTM D5499-94(2021) - Standard Test Methods for Heat Resistance of Polymer Linings for Flue Gas Desulfurization Systems
Publisher: ASTM International
Year: 2021
ASTM D5507-21 - Standard Test Method for Determination of Trace Organic Impurities in Monomer Grade Vinyl Chloride by Capillary Column/Multidimensional Gas Chromatography
Publisher: ASTM International
Year: 2021
ASTM D5574-94(2021) - Standard Test Methods for Establishing Allowable Mechanical Properties of Wood-Bonding Adhesives for Design of Structural Joints
Publisher: ASTM International
Year: 2021
ASTM D5576-00(2021)e1 - Standard Practice for Determination of Structural Features in Polyolefins and Polyolefin Copolymers by Infrared Spectrophotometry (FT-IR)
Publisher: ASTM International
Year: 2021
ASTM D5580-21 - Standard Test Method for Determination of Benzene, Toluene, Ethylbenzene, p/m -Xylene, o -Xylene, C9 and Heavier Aromatics, and Total Aromatics in Finished Gasoline by Gas Chromatography
Publisher: ASTM International
Year: 2021
ASTM D5585 - Standard Tables of Body Measurements for Adult Female Misses Figure Type, Size Range 00–20 (Withdrawn 2020)
Publisher: ASTM International
Year: 2020
ASTM D5585-21 - Standard Tables of Body Measurements for Adult Female Misses Figure Type, Size Range 00â_"20
Publisher: ASTM International
Year: 2020
ASTM D5652-21 - Standard Test Methods for Single-Bolt Connections in Wood and Wood-Based Products
Publisher: ASTM International
Year: 2021
ASTM D5747/D5747M-21 - Standard Practice for Tests to Evaluate the Chemical Resistance of Geomembranes to Liquids
Publisher: ASTM International
Year: 2021
ASTM D5794-95(2021) - Standard Guide for Determination of Anions in Cathodic Electrocoat Permeates by Ion Chromatography
Publisher: ASTM International
Year: 2021
ASTM D5819-21 - Standard Guide for Selecting Test Methods for Experimental Evaluation of Geosynthetic Durability
Publisher: ASTM International
Year: 2021
ASTM D6004-20 - Standard Test Method for Determining Adhesive Shear Strength of Resilient Flooring and Carpet Adhesives
Publisher: ASTM International
Year: 2020
ASTM D6004-21 - Standard Test Method for Determining Adhesive Shear Strength of Resilient Flooring and Carpet Adhesives
Publisher: ASTM International
Year: 2021
ASTM D6038-21 - Standard Test Methods for Determining the Compatibility of Resin/Solvent Mixtures by Precipitation Temperature (Cloud Point)
Publisher: ASTM International
Year: 2021
ASTM D6083/D6083M-21 - Standard Specification for Liquid-Applied Acrylic Coating Used in Roofing
Publisher: ASTM International
Year: 2021
ASTM D6096-21 - Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 90A A°C Operation
Publisher: ASTM International
Year: 2020
ASTM D6133-02(2021) - Standard Test Method for Acetone, p -Chlorobenzotrifluoride, Methyl Acetate or t -Butyl Acetate Content of Solventborne and Waterborne Paints, Coatings, Resins, and Raw Materials by Direct Injection Into a Gas Chromatograph
Publisher: ASTM International
Year: 2021
ASTM D6191-97(2021) - Standard Test Method for Measurement of Evolved Formaldehyde from Water Reducible Air-Dry Coatings
Publisher: ASTM International
Year: 2021
ASTM D6226-21 - Standard Test Method for Open Cell Content of Rigid Cellular Plastics
Publisher: ASTM International
Year: 2021
ASTM D6240/D6240M-12(2021)e1 - Standard Tables of Body Measurements for Mature Men, ages 35 and older, Sizes Thirty-Four to Fifty-Two (34 to 52) Short, Regular, and Tall
Publisher: ASTM International
Year: 2020
ASTM D6373-21 - Standard Specification for Performance-Graded Asphalt Binder
Publisher: ASTM International
Year: 2021
ASTM D6416/D6416M-16e1 - Standard Test Method for Two-Dimensional Flexural Properties of Simply Supported Sandwich Composite Plates Subjected to a Distributed Load
Publisher: ASTM International
Year: 2016
ASTM D6447-09(2021) - Standard Test Method for Hydroperoxide Number of Aviation Turbine Fuels by Voltammetric Analysis
Publisher: ASTM International
Year: 2020
ASTM D6641/D6641M-16e2 - Standard Test Method for Compressive Properties of Polymer Matrix Composite Materials Using a Combined Loading Compression (CLC) Test Fixture
Publisher: ASTM International
Year: 2016
ASTM D6701-21 - Standard Test Method for Determining Water Vapor Transmission Rates Through Nonwoven and Plastic Barriers
Publisher: ASTM International
Year: 2021
ASTM D6818-21 - Standard Test Method for Tensile Properties of Rolled Erosion Control Products
Publisher: ASTM International
Year: 2021
ASTM D6862-11(2021) - Standard Test Method for 90 Degree Peel Resistance of Adhesives
Publisher: ASTM International
Year: 2021
ASTM D6868-21 - Standard Specification for Labeling of End Items that Incorporate Plastics and Polymers as Coatings or Additives with Paper and Other Substrates Designed to be Aerobically Composted in Municipal or Industrial Facilities
Publisher: ASTM International
Year: 2021
ASTM D6891-21 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IVA Spark-Ignition Engine
Publisher: ASTM International
Year: 2021
ASTM D7038-21 - Standard Test Method for Evaluation of Moisture Corrosion Resistance of Automotive Gear Lubricants
Publisher: ASTM International
Year: 2021
ASTM D7078/D7078M-20e1 - Standard Test Method for Shear Properties of Composite Materials by V-Notched Rail Shear Method
Publisher: ASTM International
Year: 2020
ASTM D7110-21 - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2020
ASTM D7119/D7119M-21 - Standard Guide for Sampling Spray Polyurethane Foam and Coating in Roofing
Publisher: ASTM International
Year: 2020
ASTM D7149-05(2021) - Standard Practice for Determining the Freeze Thaw Stability of Adhesives
Publisher: ASTM International
Year: 2021
ASTM D7230-06(2021) - Standard Guide for Evaluating Polymeric Lining Systems for Water Immersion in Coating Service Level III Safety-Related Applications on Metal Substrates
Publisher: ASTM International
Year: 2021
ASTM D7245-09(2021) - Standard Test Method for Measuring Total Water and Volatiles in Liquid Coatings Which Produce Cure Water Upon Heating
Publisher: ASTM International
Year: 2021
ASTM D7264/D7264M-21 - Standard Test Method for Flexural Properties of Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2020
ASTM D7341-21 - Standard Practice for Establishing Characteristic Values for Flexural Properties of Structural Glued Laminated Timber by Full-Scale Testing
Publisher: ASTM International
Year: 2021
ASTM D7463-21 - Standard Test Method for Adenosine Triphosphate (ATP) Content of Microorganisms in Fuel, Fuel/Water Mixtures, and Fuel Associated Water
Publisher: ASTM International
Year: 2021
ASTM D7473/D7473M-21 - Standard Test Method for Weight Attrition of Non-floating Plastic Materials by Open System Aquarium Incubations
Publisher: ASTM International
Year: 2021
ASTM D7491-21 - Standard Guide for Management of Non-Conforming Coatings in Coating Service Level I Areas of Nuclear Power Plants
Publisher: ASTM International
Year: 2021
ASTM D7509-09(2021) - Standard Specification for Fluorocarbon Feedstock Grade Chloroform
Publisher: ASTM International
Year: 2021
ASTM D7532-09(2021) - Standard Practice for Determination of Re-tack Ability of Carpet Adhesives
Publisher: ASTM International
Year: 2021
ASTM D7549-21 - Standard Test Method for Evaluation of Heavy-Duty Engine Oils under High Output Conditionsâ_"Caterpillar C13 Test Procedure
Publisher: ASTM International
Year: 2021
ASTM D7671-10(2021) - Standard Test Method for Corrosiveness to Silver by Automotive Sparkâ_"Ignition Engine Fuelâ_"Silver Strip Method
Publisher: ASTM International
Year: 2020
ASTM D7687-21 - Standard Test Method for Measurement of Cellular Adenosine Triphosphate in Fuel and Fuel-associated Water With Sample Concentration by Filtration
Publisher: ASTM International
Year: 2021
ASTM D7785-21 - Standard Practice for Water in Lint Cotton by Oven Evaporation Combined with Volumetric Karl Fischer Titration
Publisher: ASTM International
Year: 2020
ASTM D7794-20 - Standard Practice for Blending Mid-Level Ethanol Fuel Blends for Flexible-Fuel Vehicles with Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2020
ASTM D7794-21 - Standard Practice for Blending Mid-Level Ethanol Fuel Blends for Flexible-Fuel Vehicles with Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2021
ASTM D7862-21 - Standard Specification for Butanol for Blending with Gasoline for Use as Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2021
ASTM D7881-20e1 - Standard Test Method for Determination of 4-Carboxybenzaldehyde and p -Toluic Acid in Purified Terephthalic Acid by Capillary Electrophoresis with Reverse Voltage Mode
Publisher: ASTM International
Year: 2020
ASTM D7909-21 - Standard Guide for Placement of (Blind) Actual Leaks During Electrical Leak Location Surveys of Geomembranes
Publisher: ASTM International
Year: 2021
ASTM D7914/D7914M-21 - Standard Test Method for Strength of Fiber Reinforced Polymer (FRP) Bent Bars in Bend Locations
Publisher: ASTM International
Year: 2020
ASTM D7954/D7954M-15a(2021) - Standard Practice for Moisture Surveying of Roofing and Waterproofing Systems Using Nondestructive Electrical Impedance Scanners
Publisher: ASTM International
Year: 2021
ASTM D8003-15a(2021) - Standard Test Method for Determination of Light Hydrocarbons and Cut Point Intervals in Live Crude Oils and Condensates by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D8076-21a - Standard Specification for 100 Research Octane Number Test Fuel for Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2021
ASTM D8086-20 - Standard Test Method for Determination of Methanol and Ethanol in Electrical Insulating Liquids of Petroleum Origin by Headspace (HS)-Gas Chromatography (GC) Using Mass Spectrometry (MS) or Flame Ionization Detection (FID)
Publisher: ASTM International
Year: 2020
ASTM D8111-21 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIH, Spark-Ignition Engine
Publisher: ASTM International
Year: 2021
ASTM D8133-21 - Standard Test Method for Determination of Low Level Phthalates in Poly(Vinyl Chloride) Plastics by Solvent Extractionâ_"Gas Chromatography/Mass Spectrometry
Publisher: ASTM International
Year: 2021
ASTM D8164-21 - Standard Guide for Digital Contact Thermometers for Petroleum Products, Liquid Fuels, and Lubricant Testing
Publisher: ASTM International
Year: 2021
ASTM D8165-21 - Standard Test Method for Evaluation of Load-Carrying Capacity of Lubricants Used in Hypoid Final-Drive Axles Operated under Low-Speed and High-Torque Conditions
Publisher: ASTM International
Year: 2021
ASTM D8166-21 - Standard Test Method for Sizing and Counting Particulates in Light and Middle Distillate Fuels and Biodiesel Blend (B6 to B20) Using Continuous Flow and Bottle Sampler Automatic Particle Counters
Publisher: ASTM International
Year: 2020
ASTM D8166-21a - Standard Test Method for Sizing and Counting Particulates in Middle Distillate Fuels and Biodiesel Blend (B6 to B20) Using Continuous Flow and Bottle Sampler Automatic Particle Condition Monitors
Publisher: ASTM International
Year: 2021
ASTM D8197-21 - Standard Specification for Maintaining Acceptable Water Activity (aw ) Range (0.55 to 0.65) for Dry Cannabis Flower Intended for Human/Animal Use
Publisher: ASTM International
Year: 2021
ASTM D8222-21 - Standard Guide for Establishing a Quality Management System (QMS) for Consumer Use of Cannabis/Hemp Products
Publisher: ASTM International
Year: 2021
ASTM D8226-21a - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIF Spark Ignition Engine
Publisher: ASTM International
Year: 2021
ASTM D8239-21 - Standard Specification for Performance-Graded Asphalt Binder Using the Multiple Stress Creep and Recovery (MSCR) Test
Publisher: ASTM International
Year: 2021
ASTM D8244-21 - Standard Guide for Analytical Laboratory Operations Supporting the Cannabis/Hemp Industry
Publisher: ASTM International
Year: 2021
ASTM D8256-21 - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in the Sequence VH Spark-Ignition Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2021
ASTM D8271-21 - Standard Test Method for the Direct Measurement of Surface Profile of Prepared Concrete
Publisher: ASTM International
Year: 2021
ASTM D8308-21 - Standard Practice for Cannabis/Hemp Operation Compliance Audits
Publisher: ASTM International
Year: 2021
ASTM D8336-21 - Standard Test Method for Characterizing Tack of Prepregs Using a Continuous Application-and-Peel Procedure
Publisher: ASTM International
Year: 2021
ASTM D8350-21 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IVB Spark-Ignition Engine
Publisher: ASTM International
Year: 2021
ASTM D8354-21 - Standard Test Method for Flammability of Electrical Insulating Materials Intended for Wires or Cables When Burning in a Vertical Configuration
Publisher: ASTM International
Year: 2021
ASTM D8355-21 - Standard Test Methods for Flammability of Electrical Insulating Materials Used for Sleeving or Tubing
Publisher: ASTM International
Year: 2021
ASTM D8358-21 - Standard Guide for Assessment and Inclusion of Wall Deposits in the Analysis of Single-Stage Samplers for Airborne Particulate Matter
Publisher: ASTM International
Year: 2020
ASTM D8364/D8364M-21 - Standard Specification for Geosynthetic Cementitious Composite Mat (GCCM) Materials
Publisher: ASTM International
Year: 2021
ASTM D8380-21 - Standard Test Method for Dry Abrasion Resistance of Hydrophobic and Omniphobic Coatings
Publisher: ASTM International
Year: 2020
ASTM E8/E8M-21 - Standard Test Methods for Tension Testing of Metallic Materials
Publisher: ASTM International
Year: 2021
ASTM E84-21 - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2021
ASTM E328-20 - Standard Test Methods for Stress Relaxation for Materials and Structures
Publisher: ASTM International
Year: 2020
ASTM E328-21 - Standard Test Methods for Stress Relaxation for Materials and Structures
Publisher: ASTM International
Year: 2021
ASTM E334-01(2021) - Standard Practice for General Techniques of Infrared Microanalysis
Publisher: ASTM International
Year: 2021
ASTM E354-21 - Standard Test Methods for Chemical Analysis of High-Temperature, Electrical, Magnetic, and Other Similar Iron, Nickel, and Cobalt Alloys
Publisher: ASTM International
Year: 2021
ASTM E372-21 - Standard Test Method for Determination of Calcium and Magnesium in Magnesium Ferrosilicon by EDTA Titrimetry
Publisher: ASTM International
Year: 2021
ASTM E460-21 - Standard Practice for Determining Effect of Packaging on Food and Beverage Products During Storage
Publisher: ASTM International
Year: 2020
ASTM E473-21 - Standard Terminology Relating to Thermal Analysis and Rheology
Publisher: ASTM International
Year: 2021
ASTM E502-21 - Standard Test Method for Selection and Use of ASTM Standards for the Determination of Flash Point of Chemicals by Closed Cup Methods
Publisher: ASTM International
Year: 2021
ASTM E509/E509M-21 - Standard Guide for In-Service Annealing of Light-Water Moderated Nuclear Reactor Vessels
Publisher: ASTM International
Year: 2021
ASTM E516-95a(2021) - Standard Practice for Testing Thermal Conductivity Detectors Used in Gas Chromatography
Publisher: ASTM International
Year: 2021
ASTM E542-01(2021) - Standard Practice for Calibration of Laboratory Volumetric Apparatus
Publisher: ASTM International
Year: 2020
ASTM E633-21 - Standard Guide for Use of Thermocouples in Elevated-Temperature Mechanical Testing
Publisher: ASTM International
Year: 2020
ASTM E641 - Standard Methods for Testing Hydraulic Spray Nozzles Used in Agriculture (Withdrawn 2021)
Publisher: ASTM International
Year: 2021
ASTM E641-21 - Standard Methods for Testing Hydraulic Spray Nozzles Used in Agriculture
Publisher: ASTM International
Year: 2021
ASTM E666-21 - Standard Practice for Calculating Absorbed Dose From Gamma or X Radiation
Publisher: ASTM International
Year: 2021
ASTM E691-20 - Standard Practice for Conducting an Interlaboratory Study to Determine the Precision of a Test Method
Publisher: ASTM International
Year: 2020
ASTM E714-94(2021) - Standard Specification for Disposable Glass Serological Pipets
Publisher: ASTM International
Year: 2020
ASTM E724-21 - Standard Guide for Conducting Static Short-Term Chronic Toxicity Tests Starting with Embryos of Four Species of Saltwater Bivalve Molluscs
Publisher: ASTM International
Year: 2021
ASTM E725-96(2021) - Standard Test Method for Sampling Granular Carriers and Granular Pesticides
Publisher: ASTM International
Year: 2021
ASTM E727/E727M-08(2020) - Standard Test Methods for Determining Bulk Density of Granular Carriers and Granular Pesticides
Publisher: ASTM International
Year: 2020
ASTM E734-80(2021) - Standard Specification for Disposable Glass Blood Sample Capillary Tube (Microhematocrit)
Publisher: ASTM International
Year: 2020
ASTM E809-21 - Standard Practice for Measuring Photometric Characteristics of Retroreflectors
Publisher: ASTM International
Year: 2020
ASTM E833-14(2021) - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2021
ASTM E855-21 - Standard Test Methods for Bend Testing of Metallic Flat Materials for Spring Applications Involving Static Loading
Publisher: ASTM International
Year: 2021
ASTM E890-94(2021) - Standard Specification for Disposable Glass Culture Tubes
Publisher: ASTM International
Year: 2020
ASTM E911-98(2021) - Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
Publisher: ASTM International
Year: 2020
ASTM E934-94(2021) - Standard Specification for Serological Pipet, Disposable Plastic
Publisher: ASTM International
Year: 2020
ASTM E960-93(2021) - Standard Specification for Laboratory Glass Beakers
Publisher: ASTM International
Year: 2020
ASTM E961-97(2021) - Standard Specification for Blood Sedimentation Tube, Wintrobe, Glass, Reusable
Publisher: ASTM International
Year: 2020
ASTM E982-94(2021) - Standard Specification for Laboratory Glass Test Tubes
Publisher: ASTM International
Year: 2020
ASTM E990-21 - Standard Specification for Core-Splice Adhesive for Honeycomb Sandwich Structural Panels
Publisher: ASTM International
Year: 2021
ASTM E1006-21 - Standard Practice for Analysis and Interpretation of Physics Dosimetry Results from Test Reactor Experiments
Publisher: ASTM International
Year: 2021
ASTM E1014-12(2021) - Standard Guide for Measurement of Outdoor A-Weighted Sound Levels
Publisher: ASTM International
Year: 2020
ASTM E1042-02(2021) - Standard Classification for Acoustically Absorptive Materials Applied by Trowel or Spray
Publisher: ASTM International
Year: 2020
ASTM E1046-85(2021) - Standard Specification for Glass Westergren Tube, Disposable
Publisher: ASTM International
Year: 2020
ASTM E1047-85(2021) - Standard Specification for Blood Sedimentation Tube, Wintrobe, Glass, Disposable
Publisher: ASTM International
Year: 2020
ASTM E1048-88(2021) - Standard Specification for Color-Coding Pipets or Containers Coated With Anticoagulants
Publisher: ASTM International
Year: 2020
ASTM E1091-21 - Standard Specification for Nonmetallic Honeycomb Core for Use in Shelter Panels
Publisher: ASTM International
Year: 2021
ASTM E1094-04(2021) - Standard Specification for Pharmaceutical Glass Graduates
Publisher: ASTM International
Year: 2020
ASTM E1167-15(2021) - Standard Guide for Radiation Protection Program for Decommissioning Operations
Publisher: ASTM International
Year: 2021
ASTM E1197-12(2021) - Standard Guide for Conducting a Terrestrial Soil-Core Microcosm Test
Publisher: ASTM International
Year: 2020
ASTM E1249-15(2021) - Standard Practice for Minimizing Dosimetry Errors in Radiation Hardness Testing of Silicon Electronic Devices Using Co-60 Sources
Publisher: ASTM International
Year: 2021
ASTM E1265-04(2021) - Standard Test Method for Measuring Insertion Loss of Pneumatic Exhaust Silencers
Publisher: ASTM International
Year: 2020
ASTM E1281-15(2021) - Standard Guide for Nuclear Facility Decommissioning Plans
Publisher: ASTM International
Year: 2021
ASTM E1316-21 - Standard Terminology for Nondestructive Examinations
Publisher: ASTM International
Year: 2021
ASTM E1319-21 - Standard Guide for High-Temperature Static Strain Measurement
Publisher: ASTM International
Year: 2021
ASTM E1361-02(2021) - Standard Guide for Correction of Interelement Effects in X-Ray Spectrometric Analysis
Publisher: ASTM International
Year: 2021
ASTM E1380-90(2021) - Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets
Publisher: ASTM International
Year: 2020
ASTM E1414/E1414M-21 - Standard Test Method for Airborne Sound Attenuation Between Rooms Sharing a Common Ceiling Plenum
Publisher: ASTM International
Year: 2021
ASTM E1542-21 - Standard Terminology Relating to Occupational Health and Safety
Publisher: ASTM International
Year: 2021
ASTM E1563-21 - Standard Guide for Conducting Short-Term Chronic Toxicity Tests with Echinoid Embryos
Publisher: ASTM International
Year: 2021
ASTM E1676-12(2021) - Standard Guide for Conducting Laboratory Soil Toxicity or Bioaccumulation Tests with the Lumbricid Earthworm Eisenia Fetida and the Enchytraeid Potworm Enchytraeus albidus
Publisher: ASTM International
Year: 2020
ASTM E1780-12(2021) - Standard Guide for Measuring Outdoor Sound Received from a Nearby Fixed Source
Publisher: ASTM International
Year: 2020
ASTM E1801-21 - Standard Practice for Adhesive Bonding of Aluminum Facings in Foam and Beam Type Shelters
Publisher: ASTM International
Year: 2021
ASTM E1819-15(2021) - Standard Guide for Environmental Monitoring Plans for Decommissioning of Nuclear Facilities
Publisher: ASTM International
Year: 2021
ASTM E1851-21 - Standard Test Method for Electromagnetic Shielding Effectiveness of Durable Rigid Wall Relocatable Structures
Publisher: ASTM International
Year: 2021
ASTM E1868-10(2021) - Standard Test Methods for Loss-On-Drying by Thermogravimetry
Publisher: ASTM International
Year: 2021
ASTM E1875-20a - Standard Test Method for Dynamic Young's Modulus, Shear Modulus, and Poisson's Ratio by Sonic Resonance
Publisher: ASTM International
Year: 2020
ASTM E1892-15(2021) - Standard Guide for Preparing Characterization Plans for Decommissioning Nuclear Facilities
Publisher: ASTM International
Year: 2021
ASTM E1893-15(2021) - Standard Guide for Selection and Use of Portable Radiological Survey Instruments for Performing In Situ Radiological Assessments to Support Unrestricted Release from Further Regulatory Controls
Publisher: ASTM International
Year: 2021
ASTM E1926-08(2021) - Standard Practice for Computing International Roughness Index of Roads from Longitudinal Profile Measurements
Publisher: ASTM International
Year: 2021
ASTM E1949-21 - Standard Test Method for Ambient Temperature Fatigue Life of Metallic Bonded Resistance Strain Gages
Publisher: ASTM International
Year: 2021
ASTM E2005-21 - Standard Guide for Benchmark Testing of Reactor Dosimetry in Standard and Reference Neutron Fields
Publisher: ASTM International
Year: 2021
ASTM E2071-21 - Standard Practice for Calculating Heat of Vaporization or Sublimation from Vapor Pressure Data
Publisher: ASTM International
Year: 2021
ASTM E2161-21a - Standard Terminology Relating to Performance Validation in Thermal Analysis and Rheology
Publisher: ASTM International
Year: 2021
ASTM E2178-21 - Standard Test Method for Determining Air Leakage Rate and Calculation of Air Permeance of Building Materials
Publisher: ASTM International
Year: 2021
ASTM E2206-21 - Standard Test Method for Force Calibration of Thermomechanical Analyzers
Publisher: ASTM International
Year: 2021
ASTM E2232-20 - Standard Guide for Selection and Use of Mathematical Methods for Calculating Absorbed Dose in Radiation Processing Applications
Publisher: ASTM International
Year: 2020
ASTM E2269-21 - Standard Test Method for Determining Argon Concentration in Sealed Insulating Glass Units using Gas Chromatography
Publisher: ASTM International
Year: 2021
ASTM E2340/E2340M-11(2021) - Standard Test Method for Measuring the Skid Resistance of Pavements and Other Trafficked Surfaces Using a Continuous Reading, Fixed-Slip Technique
Publisher: ASTM International
Year: 2021
ASTM E2420-15(2021) - Standard Guide for Post-Deactivation Surveillance and Maintenance of Radiologically Contaminated Facilities
Publisher: ASTM International
Year: 2021
ASTM E2421-15(2021) - Standard Guide for Preparing Waste Management Plans for Decommissioning Nuclear Facilities
Publisher: ASTM International
Year: 2021
ASTM E2490-09(2021) - Standard Guide for Measurement of Particle Size Distribution of Nanomaterials in Suspension by Photon Correlation Spectroscopy (PCS)
Publisher: ASTM International
Year: 2021
ASTM E2517-21 - Standard Specification for Cargo Bed Cover, Type III (M35A2, 21 2 Ton Cargo Truck/M1078, 21 2 Ton Lightweight Medium Tactical Vehicle (LMTV)/ M1082, 21 2 Ton LMTV Trailer)
Publisher: ASTM International
Year: 2021
ASTM E2520-21 - Standard Practice for Measuring and Scoring Performance of Trace Explosive Chemical Detectors
Publisher: ASTM International
Year: 2021
ASTM E2533-21 - Standard Guide for Nondestructive Examination of Polymer Matrix Composites Used in Aerospace Applications
Publisher: ASTM International
Year: 2021
ASTM E2558-13(2021) - Standard Test Method for Determining Particulate Matter Emissions from Fires in Wood-Burning Fireplaces
Publisher: ASTM International
Year: 2021
ASTM E2565-21 - Standard Guide for Consensus-Based Process for an Occupational Safety and Health Standard That Includes an Occupational Exposure Guideline
Publisher: ASTM International
Year: 2021
ASTM E2574/E2574M-17(2021) - Standard Test Method for Fire Testing of School Bus Seat Assemblies
Publisher: ASTM International
Year: 2021
ASTM E2582-21 - Standard Practice for Infrared Flash Thermography of Composite Panels and Repair Patches Used in Aerospace Applications
Publisher: ASTM International
Year: 2021
ASTM E2607-21 - Standard Practice for Cannibalization/Reclamation of Serviceable Equipment Components to Support Demand Requirements
Publisher: ASTM International
Year: 2021
ASTM E2778-14(2021) - Standard Specification for Custom Tiled/Mortared Masonry Heaters (Stoves)
Publisher: ASTM International
Year: 2021
ASTM E2802/E2802M-21 - Standard Test Method for Evaluating Response Robot Mobility Using Variable Hurdle Obstacles
Publisher: ASTM International
Year: 2021
ASTM E2808-21 - Standard Guide for Microspectrophotometry in Forensic Paint Analysis
Publisher: ASTM International
Year: 2021
ASTM E2860-20 - Standard Test Method for Residual Stress Measurement by X-Ray Diffraction for Bearing Steels
Publisher: ASTM International
Year: 2020
ASTM E2945-14(2021) - Standard Test Method for Film Permeability Determination Using Static Permeability Cells
Publisher: ASTM International
Year: 2021
ASTM E2947-21 - Standard Guide for Building Enclosure Commissioning
Publisher: ASTM International
Year: 2021
ASTM E2956-21 - Standard Guide for Monitoring the Neutron Exposure of LWR Reactor Pressure Vessels
Publisher: ASTM International
Year: 2021
ASTM E2981-21 - Standard Guide for Nondestructive Examination of Composite Overwraps in Filament Wound Pressure Vessels Used in Aerospace Applications
Publisher: ASTM International
Year: 2021
ASTM E3023-21 - Standard Practice for Probability of Detection Analysis for A¢ Versus a Data
Publisher: ASTM International
Year: 2021
ASTM E3118/E3118M-21 - Standard Test Methods to Evaluate Seismic Performance of Suspended Ceiling Systems by Full-Scale Dynamic Testing
Publisher: ASTM International
Year: 2021
ASTM E3200-21 - Standard Guide for Investment Analysis in Environmentally Sustainable Manufacturing
Publisher: ASTM International
Year: 2021
ASTM E3227-20 - Standard Test Practice for Qualitative Assessment of Antifungal Activity on Textiles
Publisher: ASTM International
Year: 2020
ASTM E3246-21 - Standard Test Methods for Differential Indentation Depth Hardness of Metallic Materials
Publisher: ASTM International
Year: 2020
ASTM E3265-21 - Standard Guide for Evaluating Water-Miscible Metalworking Fluid Foaming Tendency
Publisher: ASTM International
Year: 2021
ASTM E3268-20 - Standard Guide for NAPL Mobility and Migration in Sedimentâ_"Sample Collection, Field Screening, and Sample Handling
Publisher: ASTM International
Year: 2020
ASTM F7-95(2021) - Standard Specification for Aluminum Oxide Powder
Publisher: ASTM International
Year: 2021
ASTM F19-21 - Standard Test Method for Tension and Vacuum Testing Metallized Ceramic Seals
Publisher: ASTM International
Year: 2021
ASTM F99-21 - Standard Guide for Writing a Specification for Flexible Barrier Rollstock Materials
Publisher: ASTM International
Year: 2021
ASTM F109-21 - Standard Terminology Relating to Surface Imperfections on Ceramics
Publisher: ASTM International
Year: 2021
ASTM F116-12(2021) - Standard Specification for Medical Screwdriver Bits
Publisher: ASTM International
Year: 2021
ASTM F431-21 - Standard Specification for Air Performance Measurement Plenum Chamber for Vacuum Cleaners
Publisher: ASTM International
Year: 2021
ASTM F451-21 - Standard Specification for Acrylic Bone Cement
Publisher: ASTM International
Year: 2021
ASTM F558-21 - Standard Test Method for Measuring Air Performance Characteristics of Vacuum Cleaners
Publisher: ASTM International
Year: 2021
ASTM F585-16(2021) - Standard Guide for Insertion of Flexible Polyethylene Pipe Into Existing Sewers
Publisher: ASTM International
Year: 2021
ASTM F667/F667M-16(2021) - Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings
Publisher: ASTM International
Year: 2021
ASTM F714-21 - Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Outside Diameter
Publisher: ASTM International
Year: 2021
ASTM F794-21 - Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter
Publisher: ASTM International
Year: 2021
ASTM F820-21 - Standard Test Method for Measuring Air Performance Characteristics of Central Vacuum Cleaning Systems
Publisher: ASTM International
Year: 2021
ASTM F1107-04(2021) - Standard Terminology Relating to Snowboarding
Publisher: ASTM International
Year: 2021
ASTM F1250-20 - Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper and Total Body Ergometers
Publisher: ASTM International
Year: 2020
ASTM F1306-21 - Standard Test Method for Slow Rate Penetration Resistance of Flexible Barrier Films and Laminates
Publisher: ASTM International
Year: 2021
ASTM F1321-14(2021) - Standard Guide for Conducting a Stability Test (Lightweight Survey and Inclining Experiment) to Determine the Light Ship Displacement and Centers of Gravity of a Vessel
Publisher: ASTM International
Year: 2021
ASTM F1427-21 - Standard Consumer Safety Specification for Bunk Beds
Publisher: ASTM International
Year: 2021
ASTM F1504-14(2021) - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
Publisher: ASTM International
Year: 2021
ASTM F1504-14(2021)e1 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
Publisher: ASTM International
Year: 2021
ASTM F1637-21 - Standard Practice for Safe Walking Surfaces
Publisher: ASTM International
Year: 2021
ASTM F1667-20 - Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
Publisher: ASTM International
Year: 2020
ASTM F1684-06(2021) - Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
Publisher: ASTM International
Year: 2021
ASTM F1693-21 - Standard Guide for Consideration of Bioremediation as an Oil Spill Response Method on Land
Publisher: ASTM International
Year: 2021
ASTM F1694-21 - Standard Guide for Composing Walkway Surface Investigation, Evaluation and Incident Report Forms for Slips, Stumbles, Trips, and Falls
Publisher: ASTM International
Year: 2021
ASTM F1722-15(2021) - Standard Test Method for Determining Mass and Moment of Inertia of Alpine Skis
Publisher: ASTM International
Year: 2021
ASTM F1731-21 - Standard Practice for Body Measurements and Sizing of Fire and Rescue Services Uniforms and Other Thermal Hazard Protective Clothing
Publisher: ASTM International
Year: 2021
ASTM F1735-21 - Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
Publisher: ASTM International
Year: 2021
ASTM F1790/F1790M-15(2021) - Standard Test Method for Measuring Cut Resistance of Materials Used in Protective Clothing with CPP Test Equipment
Publisher: ASTM International
Year: 2021
ASTM F1839-08(2021) - Standard Specification for Rigid Polyurethane Foam for Use as a Standard Material for Testing Orthopaedic Devices and Instruments
Publisher: ASTM International
Year: 2021
ASTM F1947 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits (Withdrawn 2019)
Publisher: ASTM International
Year: 2019
ASTM F1947-21 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
Publisher: ASTM International
Year: 2021
ASTM F1995-13(2021) - Standard Test Method for Determining the Shear Strength of the Bond between a Surface Mount Device (SMD) and Substrate in a Membrane Switch
Publisher: ASTM International
Year: 2021
ASTM F2005-21 - Standard Terminology for Nickel-Titanium Shape Memory Alloys
Publisher: ASTM International
Year: 2021
ASTM F2024-10(2021) - Standard Practice for X-ray Diffraction Determination of Phase Content of Plasma-Sprayed Hydroxyapatite Coatings
Publisher: ASTM International
Year: 2021
ASTM F2058-07(2021) - Standard Specification for Candle Fire Safety Labeling
Publisher: ASTM International
Year: 2021
ASTM F2083-21 - Standard Specification for Knee Replacement Prosthesis
Publisher: ASTM International
Year: 2020
ASTM F2095-07(2021) - Standard Test Methods for Pressure Decay Leak Test for Flexible Packages With and Without Restraining Plates
Publisher: ASTM International
Year: 2021
ASTM F2105-21 - Standard Test Method for Measuring Air Performance Characteristics of Vacuum Cleaner Motor/Fan Systems
Publisher: ASTM International
Year: 2021
ASTM F2227-13(2021) - Standard Test Method for Non-Destructive Detection of Leaks in Non-sealed and Empty Packaging Trays by CO2 Tracer Gas Method
Publisher: ASTM International
Year: 2021
ASTM F2228-13(2021) - Standard Test Method for Non-Destructive Detection of Leaks in Packaging Which Incorporates Porous Barrier Material by CO2 Tracer Gas Method
Publisher: ASTM International
Year: 2021
ASTM F2229-21 - Standard Specification for Wrought, Nitrogen Strengthened 23Manganese-21Chromium-1Molybdenum Low-Nickel Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S29108)
Publisher: ASTM International
Year: 2021
ASTM F2326-04(2021) - Standard Test Method for Collection and Analysis of Visible Emissions from Candles as They Burn
Publisher: ASTM International
Year: 2021
ASTM F2441-20 - Standard Practice for Labeling of Recreational Camping Tents and Bivouac Sacks
Publisher: ASTM International
Year: 2020
ASTM F2443-04(2021) - Standard Specification for Roller, Bearing, Needle, Ferrous, Solid, Spherical End
Publisher: ASTM International
Year: 2021
ASTM F2609-11(2021) - Standard Test Method for Litter-Cleaning Effectiveness of Vacuum Cleaners
Publisher: ASTM International
Year: 2021
ASTM F2613-21 - Standard Consumer Safety Specification for Children's Chairs and Stools
Publisher: ASTM International
Year: 2021
ASTM F2665-21 - Standard Specification for Total Ankle Replacement Prosthesis
Publisher: ASTM International
Year: 2021
ASTM F2675/F2675M-19e1 - Standard Test Method for Determining Arc Ratings of Hand Protective Products Developed and Used for Electrical Arc Flash Protection
Publisher: ASTM International
Year: 2018
ASTM F2714-08(2021) - Standard Test Method for Oxygen Headspace Analysis of Packages Using Fluorescent Decay
Publisher: ASTM International
Year: 2021
ASTM F2722-21 - Standard Practice for Evaluating Mobile Bearing Knee Tibial Baseplate Rotational Stops
Publisher: ASTM International
Year: 2021
ASTM F2723-21 - Standard Test Method for Evaluating Mobile Bearing Knee Tibial Baseplate/Bearing Resistance to Dynamic Disassociation
Publisher: ASTM International
Year: 2021
ASTM F2724-21 - Standard Test Method for Evaluating Mobile Bearing Knee Dislocation
Publisher: ASTM International
Year: 2021
ASTM F2733-21 - Standard Specification for Flame-Resistant Rainwear for Protection Against Flame Hazards
Publisher: ASTM International
Year: 2021
ASTM F2786-16(2021) - Standard Practice for Field Leak Testing of Polyethylene (PE) Pressure Piping Systems Using Gaseous Testing Media Under Pressure (Pneumatic Leak Testing)
Publisher: ASTM International
Year: 2021
ASTM F2865-13(2021) - Standard Guide for Classifying the Degrees of Ingress of Dust and Water into a Membrane Switch
Publisher: ASTM International
Year: 2021
ASTM F2953-12(2021) - Standard Specification for Phenolic Raw Materials for the Use in Bearing Cages
Publisher: ASTM International
Year: 2021
ASTM F3065/F3065M-21 - Standard Specification for Aircraft Propeller System Installation
Publisher: ASTM International
Year: 2020
ASTM F3080-21 - Standard Practice for Laser Technologies for Measurement of Cross-Sectional Shape of Pipeline and Conduit by Non-Rotating Laser Projector, Infrared Measurement, and CCTV Camera System
Publisher: ASTM International
Year: 2021
ASTM F3104-21 - Standard Test Methods for Evaluating Design and Performance Characteristics of Externally Loaded Strength Training Equipment, Strength Training Benches and External Weight Storage Equipment
Publisher: ASTM International
Year: 2021
ASTM F3105-20 - Standard Specification for Externally Loaded Strength Training Equipment, Strength Training Benches and External Weight Storage Equipment
Publisher: ASTM International
Year: 2020
ASTM F3160-21 - Standard Guide for Metallurgical Characterization of Absorbable Metallic Materials for Medical Implants
Publisher: ASTM International
Year: 2021
ASTM F3168-20a - Standard Practice for Hayride Attractions
Publisher: ASTM International
Year: 2020
ASTM F3233/F3233M-21 - Standard Specification for Flight and Navigation Instrumentation in Aircraft
Publisher: ASTM International
Year: 2021
ASTM ISO/ASTM52903-1-20 - Additive manufacturing â_" Material extrusion-based additive manufacturing of plastic materials â_" Part 1: Feedstock materials
Publisher: ASTM International
Year: 2017
ASTM F3243-21 - Standard Practice for Implementing Communications Impairments on A-UGV Systems
Publisher: ASTM International
Year: 2021
ASTM F3397/F3397M-21 - Standard Practice for Aeroplane Turbine Fuel System Hot Weather Operations
Publisher: ASTM International
Year: 2020
ASTM F3431-21 - Standard Specification for Determining Flammability of Materials for Recreational Camping Tents and Warning Labels for Associated Hazards
Publisher: ASTM International
Year: 2021
ASTM ISO/ASTM52950-21 - Additive manufacturing â_" General principles â_" Overview of data processing
Publisher: ASTM International
Year: 2020
ASTM F3438-21 - Standard Guide for Detection and Quantification of Cleaning Markers (Analytes) for the Validation of Cleaning Methods for Reusable Medical Devices
Publisher: ASTM International
Year: 2021
ASTM F3458-21 - Standard Specification for Marketing, Packaging, and Labeling Adult Magnet Sets Containing Small, Loose, Powerful Magnets (with a Flux Index â%¥50â_%kG2â_%mm2)
Publisher: ASTM International
Year: 2021
ASTM F3492-21 - Standard Consumer Safety Specification for Child Safety Locks and Latches for Use with Cabinet Doors and Drawers
Publisher: ASTM International
Year: 2021
ASTM F3498-21 - Standard Practice for Developing Simplified Fatigue Load Spectra
Publisher: ASTM International
Year: 2020
ASTM F3502-21 - Standard Specification for Barrier Face Coverings
Publisher: ASTM International
Year: 2021
ASTM F3503-21 - Standard Test Method for Breaking Strength of Slalom Water Skis
Publisher: ASTM International
Year: 2021
ASTM F3506-21 - Standard Specification for Standard Specification for Polyethylene of Raised Temperature/Aluminum/Polyethylene of Raised Temperature (PE-RT/AL/PE-RT) Composite Pressure Pipe based on Inner Diameter (ID) for use in Air Conditioning and Refrigeration Line Set Systems
Publisher: ASTM International
Year: 2021
ASTM F3510-21 - Standard Guide for Characterizing Fiber-Based Constructs for Tissue-Engineered Medical Products
Publisher: ASTM International
Year: 2021
ASTM G31-21 - Standard Guide for Laboratory Immersion Corrosion Testing of Metals
Publisher: ASTM International
Year: 2020
ASTM G88-13e1 - Standard Guide for Designing Systems for Oxygen Service
Publisher: ASTM International
Year: 2013
ASTM G180-21 - Standard Test Method for Corrosion Inhibiting Admixtures for Steel in Concrete by Polarization Resistance in Cementitious Slurries
Publisher: ASTM International
Year: 2021
ASTM A90/A90M-21 - Standard Test Method for Weight [Mass] of Coating on Iron and Steel Articles with Zinc or Zinc-Alloy Coatings
Publisher: ASTM International
Year: 2021
ASTM A182/A182M-21 - Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
Publisher: ASTM International
Year: 2021
ASTM A213/A213M-21 - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2021
ASTM A213/A213M-21a - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2021
ASTM A239-21 - Standard Practice for Locating the Thinnest Spot in a Zinc (Galvanized) Coating on Iron or Steel Articles
Publisher: ASTM International
Year: 2021
ASTM A266/A266M-21 - Standard Specification for Carbon Steel Forgings for Pressure Vessel Components
Publisher: ASTM International
Year: 2021
ASTM A297/A297M-21 - Standard Specification for Steel Castings, Iron-Chromium and Iron-Chromium-Nickel, Heat Resistant, for General Application
Publisher: ASTM International
Year: 2021
ASTM A312/A312M-21 - Standard Specification for Seamless, Welded, and Heavily Cold Worked Austenitic Stainless Steel Pipes
Publisher: ASTM International
Year: 2021
ASTM A336/A336M-21 - Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
Publisher: ASTM International
Year: 2021
ASTM A348/A348M-05(2021) - Standard Test Method for Alternating Current Magnetic Properties of Materials Using the Wattmeter-Ammeter-Voltmeter Method, 100 to 10â_%000 Hz and 25-cm Epstein Frame
Publisher: ASTM International
Year: 2021
ASTM A356/A356M-21 - Standard Specification for Steel Castings, Carbon, Low Alloy, and Stainless Steel, Heavy-Walled for Steam Turbines
Publisher: ASTM International
Year: 2021
ASTM A421/A421M-21 - Standard Specification for Stress-Relieved Steel Wire for Prestressed Concrete
Publisher: ASTM International
Year: 2021
ASTM A428/A428M-21 - Standard Test Method for Weight [Mass] of Coating on Aluminum-Coated Iron or Steel Articles
Publisher: ASTM International
Year: 2021
ASTM A447/A447M-11(2021) - Standard Specification for Steel Castings, Chromium-Nickel-Iron Alloy (25-12 Class), for High-Temperature Service
Publisher: ASTM International
Year: 2021
ASTM A487/A487M-21 - Standard Specification for Steel Castings Suitable for Pressure Service
Publisher: ASTM International
Year: 2021
ASTM A572/A572M-21 - Standard Specification for High-Strength Low-Alloy Columbium-Vanadium Structural Steel
Publisher: ASTM International
Year: 2021
ASTM A572/A572M-21e1 - Standard Specification for High-Strength Low-Alloy Columbium-Vanadium Structural Steel
Publisher: ASTM International
Year: 2021
ASTM A660/A660M-21 - Standard Specification for Centrifugally Cast Carbon Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2021
ASTM A705/A705M-20e1 - Standard Specification for Age-Hardening Stainless Steel Forgings
Publisher: ASTM International
Year: 2020
ASTM A720/A720M-02(2021) - Standard Test Method for Ductility of Nonoriented Electrical Steel
Publisher: ASTM International
Year: 2021
ASTM A721/A721M-02(2021) - Standard Test Method for Ductility of Oriented Electrical Steel
Publisher: ASTM International
Year: 2021
ASTM A754/A754M-21 - Standard Test Method for Coating Weight [Mass] of Metallic Coatings on Steel by X-Ray Fluorescence
Publisher: ASTM International
Year: 2021
ASTM A778/A778M-16(2021) - Standard Specification for Welded, Unannealed Austenitic Stainless Steel Tubular Products
Publisher: ASTM International
Year: 2021
ASTM A781/A781M-21 - Standard Specification for Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2021
ASTM A792/A792M-21a - Standard Specification for Steel Sheet, 55â_%% Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2021
ASTM A803/A803M-16(2021) - Standard Specification for Seamless and Welded Ferritic Stainless Steel Feedwater Heater Tubes
Publisher: ASTM International
Year: 2021
ASTM A821/A821M-21 - Standard Specification for Steel Wire, Hard-Drawn for Prestressed Concrete Tanks
Publisher: ASTM International
Year: 2021
ASTM A872/A872M-21 - Standard Specification for Centrifugally Cast Ferritic/Austenitic Stainless Steel Pipe for Corrosive Environments
Publisher: ASTM International
Year: 2021
ASTM A875/A875M-13(2021) - Standard Specification for Steel Sheet, Zinc-5â_%% Aluminum Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2021
ASTM A899-91(2021) - Standard Specification for Steel Wire, Epoxy-Coated
Publisher: ASTM International
Year: 2021
ASTM A911/A911M-21 - Standard Specification for Low-Relaxation Steel Bars for Prestressed Concrete Railroad Ties
Publisher: ASTM International
Year: 2021
ASTM A928/A928M-14(2021) - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
Publisher: ASTM International
Year: 2021
ASTM A957/A957M-20 - Standard Specification for Investment Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2020
ASTM A957/A957M-21 - Standard Specification for Investment Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2021
ASTM A965/A965M-21 - Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
Publisher: ASTM International
Year: 2021
ASTM A975-21 - Standard Specification for Double-Twisted Hexagonal Mesh Gabions and Revet Mattresses (Metallic-Coated Steel Wire or Metallic-Coated Steel Wire With Poly(Vinyl Chloride) (PVC) Coating)
Publisher: ASTM International
Year: 2021
ASTM A985/A985M-20 - Standard Specification for Steel Investment Castings General Requirements, for Pressure-Containing Parts
Publisher: ASTM International
Year: 2020
ASTM A985/A985M-21 - Standard Specification for Steel Investment Castings General Requirements, for Pressure-Containing Parts
Publisher: ASTM International
Year: 2021
ASTM A1008/A1008M-20 - Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Required Hardness, Solution Hardened, and Bake Hardenable
Publisher: ASTM International
Year: 2020
ASTM A1008/A1008M-21 - Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Required Hardness, Solution Hardened, and Bake Hardenable
Publisher: ASTM International
Year: 2021
ASTM A1012-10(2021) - Standard Specification for Seamless and Welded Ferritic, Austenitic and Duplex Alloy Steel Condenser and Heat Exchanger Tubes With Integral Fins
Publisher: ASTM International
Year: 2021
ASTM A1030/A1030M-21 - Standard Practice for Measuring Flatness Characteristics of Steel Sheet Products
Publisher: ASTM International
Year: 2021
ASTM A1073/A1073M-21 - Standard Practice for Using Hand Micrometers to Measure the Thickness of Uncoated Steel Sheet and Nonmetallic and Metallic-Coated Steel Sheet
Publisher: ASTM International
Year: 2021
ASTM A1087/A1087M-21 - Standard Practice for Using Hand Calipers to Measure the Width of Steel Sheet
Publisher: ASTM International
Year: 2021
ASTM A1091/A1091M-21 - Standard Specification for Steel Castings, Creep-Strength Enhanced Ferritic Alloy, for Pressure-Containing Parts, Suitable for High-Temperature Service
Publisher: ASTM International
Year: 2021
ASTM B90/B90M-21 - Standard Specification for Magnesium-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2021
ASTM B93/B93M-21 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
Publisher: ASTM International
Year: 2021
ASTM B209/B209M-21 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2021
ASTM B244-09(2021) - Standard Test Method for Measurement of Thickness of Anodic Coatings on Aluminum and of Other Nonconductive Coatings on Nonmagnetic Basis Metals with Eddy-Current Instruments
Publisher: ASTM International
Year: 2021
ASTM B368-21 - Standard Test Method for Copper-Accelerated Acetic Acid-Salt Spray (Fog) Testing (CASS Test)
Publisher: ASTM International
Year: 2021
ASTM B406-96(2021) - Standard Test Method for Transverse Rupture Strength of Cemented Carbides
Publisher: ASTM International
Year: 2021
ASTM B423-11(2021) - Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825, N08221, and N06845) Seamless Pipe and Tube
Publisher: ASTM International
Year: 2021
ASTM B438-21 - Standard Specification for Bronze-Base Powder Metallurgy (PM) Bearings (Oil-Impregnated)
Publisher: ASTM International
Year: 2021
ASTM B439-21 - Standard Specification for Iron-Base Powder Metallurgy (PM) Bearings (Oil-Impregnated)
Publisher: ASTM International
Year: 2021
ASTM B490-09(2021) - Standard Practice for Micrometer Bend Test for Ductility of Electrodeposits
Publisher: ASTM International
Year: 2021
ASTM B499-09(2021)e1 - Standard Test Method for Measurement of Coating Thicknesses by the Magnetic Method: Nonmagnetic Coatings on Magnetic Basis Metals
Publisher: ASTM International
Year: 2021
ASTM B507-14(2021) - Standard Practice for Design of Articles to Be Electroplated on Racks
Publisher: ASTM International
Year: 2021
ASTM B530-09(2021) - Standard Test Method for Measurement of Coating Thicknesses by the Magnetic Method: Electrodeposited Nickel Coatings on Magnetic and Nonmagnetic Substrates
Publisher: ASTM International
Year: 2021
ASTM B532-85(2021) - Standard Specification for Appearance of Electroplated Plastic Surfaces
Publisher: ASTM International
Year: 2021
ASTM B545-13(2021) - Standard Specification for Electrodeposited Coatings of Tin
Publisher: ASTM International
Year: 2021
ASTM B567-98(2021) - Standard Test Method for Measurement of Coating Thickness by the Beta Backscatter Method
Publisher: ASTM International
Year: 2021
ASTM B568-98(2021) - Standard Test Method for Measurement of Coating Thickness by X-Ray Spectrometry
Publisher: ASTM International
Year: 2021
ASTM B595-21 - Standard Specification for Materials for Aluminum Powder Metallurgy (PM) Structural Parts
Publisher: ASTM International
Year: 2021
ASTM B659-90(2021) - Standard Guide for Measuring Thickness of Metallic and Inorganic Coatings
Publisher: ASTM International
Year: 2021
ASTM B673-21 - Standard Specification for Nickel-Iron-Chromium-Molybdenum and Iron-Nickel-Chromium-Molybdenum-Copper Welded Pipe
Publisher: ASTM International
Year: 2021
ASTM B674-21 - Standard Specification for Nickel-Iron-Chromium-Molybdenum and Iron-Nickel-Chromium-Molybdenum-Copper Welded Tube
Publisher: ASTM International
Year: 2021
ASTM B699-86(2021) - Standard Specification for Coatings of Cadmium Vacuum-Deposited on Iron and Steel
Publisher: ASTM International
Year: 2021
ASTM B699-86(2021)e1 - Standard Specification for Coatings of Cadmium Vacuum-Deposited on Iron and Steel
Publisher: ASTM International
Year: 2021
ASTM B751-21 - Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Tube
Publisher: ASTM International
Year: 2021
ASTM B764-04(2021) - Standard Test Method for Simultaneous Thickness and Electrode Potential Determination of Individual Layers in Multilayer Nickel Deposit (STEP Test)
Publisher: ASTM International
Year: 2021
ASTM B774/B774M-21 - Standard Specification for Low Melting Point Alloys and Solders
Publisher: ASTM International
Year: 2021
ASTM B789/B789M-16(2021) - Standard Practice for Installing Corrugated Aluminum Structural Plate Pipe for Culverts and Sewers
Publisher: ASTM International
Year: 2021
ASTM B816-00(2021) - Standard Specification for Coatings of Cadmium-Zinc Mechanically Deposited
Publisher: ASTM International
Year: 2021
ASTM B859-21 - Standard Practice for De-Agglomeration of Refractory Metal Powders and Their Compounds Prior to Particle Size Analysis
Publisher: ASTM International
Year: 2021
ASTM B904-00(2021) - Standard Specification for Autocatalytic Nickel over Autocatalytic Copper for Electromagnetic Interference Shielding
Publisher: ASTM International
Year: 2021
ASTM B909-21 - Standard Guide for Plane Strain Fracture Toughness Testing of Non-Stress Relieved Aluminum Products
Publisher: ASTM International
Year: 2021
ASTM B913-21 - Standard Test Method for Evaluation of Crimped Electrical Connections to 16-Gauge and Smaller Diameter Stranded and Solid Conductors
Publisher: ASTM International
Year: 2021
ASTM B923-21 - Standard Test Method for Metal Powder Skeletal Density by Helium or Nitrogen Pycnometry
Publisher: ASTM International
Year: 2021
ASTM B942-21 - Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations
Publisher: ASTM International
Year: 2021
ASTM B950-21e1 - Standard Guide for Editorial Procedures and Form of Product Specifications for Copper and Copper Alloys
Publisher: ASTM International
Year: 2020
ASTM B953-21 - Standard Practice for Sampling Magnesium and Magnesium Alloys for Spectrochemical Analysis
Publisher: ASTM International
Year: 2021
ASTM B1000-21 - Standard Practices for Casting Preparation and Test Procedure of Porcelain Enamel-lined Pipe, Fittings, and Valves for Use in the Municipal Wastewater, Sewage, and Water Treatment Industry
Publisher: ASTM International
Year: 2021
ASTM C12-21 - Standard Practice for Installing Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2021
ASTM C22/C22M-00(2021) - Standard Specification for Gypsum
Publisher: ASTM International
Year: 2021
ASTM C31/C31M-21a - Standard Practice for Making and Curing Concrete Test Specimens in the Field
Publisher: ASTM International
Year: 2021
ASTM C67/C67M-20 - Standard Test Methods for Sampling and Testing Brick and Structural Clay Tile
Publisher: ASTM International
Year: 2019
ASTM C67/C67M-21 - Standard Test Methods for Sampling and Testing Brick and Structural Clay Tile
Publisher: ASTM International
Year: 2021
ASTM C212-20 - Standard Specification for Structural Clay Facing Tile
Publisher: ASTM International
Year: 2019
ASTM C212-21 - Standard Specification for Structural Clay Facing Tile
Publisher: ASTM International
Year: 2021
ASTM C216-21 - Standard Specification for Facing Brick (Solid Masonry Units Made from Clay or Shale)
Publisher: ASTM International
Year: 2021
ASTM C348-21 - Standard Test Method for Flexural Strength of Hydraulic-Cement Mortars
Publisher: ASTM International
Year: 2021
ASTM C417-21 - Standard Test Method for Thermal Conductivity of Unfired Monolithic Refractories
Publisher: ASTM International
Year: 2021
ASTM C425-21 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
Publisher: ASTM International
Year: 2021
ASTM C448-88(2021) - Standard Test Methods for Abrasion Resistance of Porcelain Enamels
Publisher: ASTM International
Year: 2021
ASTM C452-21 - Standard Test Method for Potential Expansion of Portland-Cement Mortars Exposed to Sulfate
Publisher: ASTM International
Year: 2021
ASTM C471M-20ae1 - Standard Test Methods for Chemical Analysis of Gypsum and Gypsum Products (Metric)
Publisher: ASTM International
Year: 2020
ASTM C509-06(2021) - Standard Specification for Elastomeric Cellular Preformed Gasket and Sealing Material
Publisher: ASTM International
Year: 2021
ASTM C539-84(2021) - Standard Test Method for Linear Thermal Expansion of Porcelain Enamel and Glaze Frits and Ceramic Whiteware Materials by Interferometric Method
Publisher: ASTM International
Year: 2021
ASTM C565-15(2021) - Standard Test Methods for Tension Testing of Carbon and Graphite Mechanical Materials
Publisher: ASTM International
Year: 2021
ASTM C591-21 - Standard Specification for Unfaced Preformed Rigid Cellular Polyisocyanurate Thermal Insulation
Publisher: ASTM International
Year: 2021
ASTM C611-21 - Standard Test Method for Electrical Resistivity of Manufactured Carbon and Graphite Articles at Room Temperature
Publisher: ASTM International
Year: 2021
ASTM C625-15(2021) - Standard Practice for Reporting Irradiation Results on Graphite
Publisher: ASTM International
Year: 2021
ASTM C632-88(2021) - Standard Test Method for Reboiling Tendency of Sheet Steel for Porcelain Enameling
Publisher: ASTM International
Year: 2021
ASTM C652-21 - Standard Specification for Hollow Brick (Hollow Masonry Units Made From Clay or Shale)
Publisher: ASTM International
Year: 2021
ASTM C695-21 - Standard Test Method for Compressive Strength of Carbon and Graphite
Publisher: ASTM International
Year: 2021
ASTM C703-72(2021) - Standard Test Methods for Spalling Resistance of Porcelain Enameled Aluminum
Publisher: ASTM International
Year: 2021
ASTM C712-14(2021) - Standard Test Method for Bubbling of One-Part, Elastomeric, Solvent-Release Type Sealants
Publisher: ASTM International
Year: 2021
ASTM C739-21 - Standard Specification for Cellulosic Fiber Loose-Fill Thermal Insulation
Publisher: ASTM International
Year: 2021
ASTM C756-87(2021) - Standard Test Method for Cleanability of Surface Finishes
Publisher: ASTM International
Year: 2021
ASTM C774-88(2021) - Standard Test Method for Yield Strength of Enameling Steels After Straining and Firing
Publisher: ASTM International
Year: 2021
ASTM C808-75(2021) - Standard Guide for Reporting Friction and Wear Test Results of Manufactured Carbon and Graphite Bearing and Seal Materials
Publisher: ASTM International
Year: 2021
ASTM C842-05(2021) - Standard Specification for Application of Interior Gypsum Plaster
Publisher: ASTM International
Year: 2021
ASTM C846-16(2021) - Standard Practice for Application of Cellulosic Fiber Insulating Board for Wall Sheathing
Publisher: ASTM International
Year: 2021
ASTM C872-10(2021) - Standard Test Method for Lead and Cadmium Release from Porcelain Enamel Surfaces
Publisher: ASTM International
Year: 2021
ASTM C896-21 - Standard Terminology Relating to Clay Products
Publisher: ASTM International
Year: 2021
ASTM C910-16(2021) - Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
Publisher: ASTM International
Year: 2021
ASTM C936/C936M-21 - Standard Specification for Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2021
ASTM C963-00(2021) - Standard Specification for Packaging, Identification, Shipment, and Storage of Lock-Strip Gaskets
Publisher: ASTM International
Year: 2021
ASTM C1036-21 - Standard Specification for Flat Glass
Publisher: ASTM International
Year: 2021
ASTM C1059/C1059M-21 - Standard Specification for Latex Agents for Bonding Fresh To Hardened Concrete
Publisher: ASTM International
Year: 2021
ASTM C1166-21 - Standard Test Method for Flame Propagation of Dense and Cellular Elastomeric Gaskets and Accessories
Publisher: ASTM International
Year: 2021
ASTM C1195-21 - Standard Test Method for Absorption of Architectural Cast Stone
Publisher: ASTM International
Year: 2021
ASTM C1260-21 - Standard Test Method for Potential Alkali Reactivity of Aggregates (Mortar-Bar Method)
Publisher: ASTM International
Year: 2021
ASTM C1263-95(2021) - Standard Test Method for Thermal Integrity of Flexible Water Vapor Retarders
Publisher: ASTM International
Year: 2021
ASTM C1285-21 - Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses and Multiphase Glass Ceramics: The Product Consistency Test (PCT)
Publisher: ASTM International
Year: 2021
ASTM C1289-21 - Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board
Publisher: ASTM International
Year: 2021
ASTM C1298-21 - Standard Guide for Design and Construction of Brick Liners for Industrial Chimneys
Publisher: ASTM International
Year: 2021
ASTM C1307-21 - Standard Test Method for Plutonium Assay by Plutonium (III) Diode Array Spectrophotometry
Publisher: ASTM International
Year: 2021
ASTM C1308-21 - Standard Test Method for Accelerated Leach Test for Measuring Contaminant Releases From Solidified Waste
Publisher: ASTM International
Year: 2021
ASTM C1423-21 - Standard Guide for Selecting Jacketing Materials for Thermal Insulation
Publisher: ASTM International
Year: 2021
ASTM C1442-14(2021) - Standard Practice for Conducting Tests on Sealants Using Artificial Weathering Apparatus
Publisher: ASTM International
Year: 2021
ASTM C1467/C1467M-00(2021) - Standard Specification for Installation of Molded Glass Fiber Reinforced Gypsum Parts
Publisher: ASTM International
Year: 2021
ASTM C1532/C1532M-21 - Standard Practice for Selection, Removal, and Shipment of Manufactured Masonry Units and Masonry Specimens from Existing Construction
Publisher: ASTM International
Year: 2021
ASTM C1567-21 - Standard Test Method for Determining the Potential Alkali-Silica Reactivity of Combinations of Cementitious Materials and Aggregate (Accelerated Mortar-Bar Method)
Publisher: ASTM International
Year: 2021
ASTM C1579-21 - Standard Test Method for Evaluating Plastic Shrinkage Cracking of Restrained Fiber Reinforced Concrete (Using a Steel Form Insert)
Publisher: ASTM International
Year: 2021
ASTM C1587/C1587M-21a - Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
Publisher: ASTM International
Year: 2021
ASTM C1610/C1610M-21 - Standard Test Method for Static Segregation of Self-Consolidating Concrete Using Column Technique
Publisher: ASTM International
Year: 2021
ASTM C1611/C1611M-21 - Standard Test Method for Slump Flow of Self-Consolidating Concrete
Publisher: ASTM International
Year: 2021
ASTM C1645-21 - Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2021
ASTM C1670/C1670M-21 - Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
Publisher: ASTM International
Year: 2020
ASTM C1670/C1670M-21a - Standard Specification for Adhered Manufactured Stone Masonry Veneer Units
Publisher: ASTM International
Year: 2021
ASTM C1685-15(2021) - Standard Specification for Pneumatically Applied High-Temperature Fiber Thermal Insulation for Industrial Applications
Publisher: ASTM International
Year: 2021
ASTM C1731-21 - Standard Specification for Concrete Floor Tile
Publisher: ASTM International
Year: 2021
ASTM C1735-17(2021) - Standard Test Method for Measuring the Time Dependent Modulus of Sealants Using Stress Relaxation
Publisher: ASTM International
Year: 2021
ASTM C1790-21 - Standard Specification for Fly Ash Facing Brick
Publisher: ASTM International
Year: 2021
ASTM C1791-16(2021) - Standard Guide for Reduction of Efflorescence Potential in New Unit Pavement Systems
Publisher: ASTM International
Year: 2021
ASTM C1806-21 - Standard Test Method for Measuring the Flow Rate of Aerosol Foam Sealants
Publisher: ASTM International
Year: 2021
ASTM C1810/C1810M-21 - Standard Guide for Comparing Performance of Concrete-Making Materials Using Mortar Mixtures
Publisher: ASTM International
Year: 2021
ASTM C1810/C1810M-21a - Standard Guide for Comparing Performance of Concrete-Making Materials Using Mortar Mixtures
Publisher: ASTM International
Year: 2021
ASTM C1815-17(2021) - Standard Practice for Periodically Measuring and Monitoring Sealant Dimensions to Stability Following a Period of Compression or Tension
Publisher: ASTM International
Year: 2021
ASTM C1822-21 - Standard Specification for Insulating Covers on Accessible Lavatory Piping
Publisher: ASTM International
Year: 2021
ASTM C1847-21 - Standard Specification for Direct Buried Pre-Insulated and Jacketed Polyurethane Bonded Low Temperature Hot Water Piping Systems
Publisher: ASTM International
Year: 2021
ASTM C1850-17(2021) - Standard Guide for Improved Laboratory Accelerated Tests to Predict the Weathering and for Use in Developing Protocols to Predict the Design Life of Building Sealant Systems
Publisher: ASTM International
Year: 2021
ASTM C1879-21 - Standard Practice for Installation of Aluminum and Stainless Steel Jacketing over Thermal Insulation on Pipe and Rigid Tubing
Publisher: ASTM International
Year: 2021
ASTM C1907-21 - Standard Practice for Preparation of Plutonium Materials by Pyrohydrolysis for Determination of Fluoride, Chloride, or Both
Publisher: ASTM International
Year: 2021
ASTM D120-21 - Standard Specification for Rubber Insulating Gloves
Publisher: ASTM International
Year: 2021
ASTM D167/D167M-21a - Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
Publisher: ASTM International
Year: 2021
ASTM D257-14(2021)e1 - Standard Test Methods for DC Resistance or Conductance of Insulating Materials
Publisher: ASTM International
Year: 2021
ASTM D281-12(2021) - Standard Test Method for Oil Absorption of Pigments by Spatula Rub-out
Publisher: ASTM International
Year: 2021
ASTM D333-01(2021) - Standard Guide for Clear and Pigmented Lacquers
Publisher: ASTM International
Year: 2021
ASTM D412-16(2021) - Standard Test Methods for Vulcanized Rubber and Thermoplastic Elastomersâ_"Tension
Publisher: ASTM International
Year: 2021
ASTM D445-21 - Standard Test Method for Kinematic Viscosity of Transparent and Opaque Liquids (and Calculation of Dynamic Viscosity)
Publisher: ASTM International
Year: 2021
ASTM D471-16a(2021) - Standard Test Method for Rubber Propertyâ_"Effect of Liquids
Publisher: ASTM International
Year: 2021
ASTM D476-15(2021) - Standard Classification for Dry Pigmentary Titanium Dioxide Products
Publisher: ASTM International
Year: 2021
ASTM D750-12(2021) - Standard Practice for Rubber Deterioration Using Artificial Weathering Apparatus
Publisher: ASTM International
Year: 2021
ASTM D904-99(2021) - Standard Practice for Exposure of Adhesive Specimens to Artificial Light
Publisher: ASTM International
Year: 2021
ASTM D905-08(2021) - Standard Test Method for Strength Properties of Adhesive Bonds in Shear by Compression Loading
Publisher: ASTM International
Year: 2021
ASTM D910-20a - Standard Specification for Leaded Aviation Gasolines
Publisher: ASTM International
Year: 2020
ASTM D910-21 - Standard Specification for Leaded Aviation Gasolines
Publisher: ASTM International
Year: 2021
ASTM D955-21 - Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics
Publisher: ASTM International
Year: 2021
ASTM D1003-21 - Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
Publisher: ASTM International
Year: 2021
ASTM D1006/D1006M-21 - Standard Practice for Conducting Exterior Exposure Tests of Hand and Factory Applied Paints on Wood and Wood Composite Materials
Publisher: ASTM International
Year: 2021
ASTM D1047-21 - Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
Publisher: ASTM International
Year: 2021
ASTM D1076-21 - Standard Specification for Rubberâ_"Concentrated, Ammonia Stabilized, Creamed, and Centrifuged Natural Latex
Publisher: ASTM International
Year: 2021
ASTM D1109-21 - Standard Test Method for 1â_%% Sodium Hydroxide Solubility of Wood
Publisher: ASTM International
Year: 2021
ASTM D1110-21 - Standard Test Methods for Water Solubility of Wood
Publisher: ASTM International
Year: 2021
ASTM D1166-21 - Standard Test Method for Methoxyl Groups in Wood and Related Materials
Publisher: ASTM International
Year: 2021
ASTM D1203-21 - Standard Test Methods for Volatile Loss from Plastics Using Activated Carbon Methods
Publisher: ASTM International
Year: 2021
ASTM D1329-16(2021) - Standard Test Method for Evaluating Rubber Propertyâ_"Retraction at Lower Temperatures (TR Test)
Publisher: ASTM International
Year: 2021
ASTM D1418-21 - Standard Practice for Rubber and Rubber Laticesâ_"Nomenclature
Publisher: ASTM International
Year: 2021
ASTM D1480-21 - Standard Test Method for Density and Relative Density (Specific Gravity) of Viscous Materials by Bingham Pycnometer
Publisher: ASTM International
Year: 2021
ASTM D1512-21 - Standard Test Methods for Carbon Blackâ_"pH Value
Publisher: ASTM International
Year: 2021
ASTM D1566-21 - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2021
ASTM D1653-13(2021) - Standard Test Methods for Water Vapor Transmission of Organic Coating Films
Publisher: ASTM International
Year: 2021
ASTM D1655-21 - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2021
ASTM D1755-21 - Standard Specification for Poly(Vinyl Chloride) Resins
Publisher: ASTM International
Year: 2021
ASTM D1765-21 - Standard Classification System for Carbon Blacks Used in Rubber Products
Publisher: ASTM International
Year: 2021
ASTM D1781-98(2021) - Standard Test Method for Climbing Drum Peel for Adhesives
Publisher: ASTM International
Year: 2021
ASTM D1785-21 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe, Schedules 40, 80, and 120
Publisher: ASTM International
Year: 2021
ASTM D1795-13(2021) - Standard Test Method for Intrinsic Viscosity of Cellulose
Publisher: ASTM International
Year: 2021
ASTM D1828-01(2021) - Standard Practice for Atmospheric Exposure of Adhesive-Bonded Joints and Structures
Publisher: ASTM International
Year: 2021
ASTM D1856-21 - Standard Test Method for Recovery of Asphalt from Solution by Abson Method
Publisher: ASTM International
Year: 2021
ASTM D1970/D1970M-21 - Standard Specification for Self-Adhering Polymer Modified Bituminous Sheet Materials Used as Steep Roofing Underlayment for Ice Dam Protection
Publisher: ASTM International
Year: 2021
ASTM D2143-21 - Standard Test Method for Cyclic Pressure Strength of Reinforced, Thermosetting Plastic Pipe
Publisher: ASTM International
Year: 2021
ASTM D2149-13(2021) - Standard Test Method for Permittivity (Dielectric Constant) and Dissipation Factor of Solid Dielectrics at Frequencies to 10 MHz and Temperatures to 500â_%A°C
Publisher: ASTM International
Year: 2021
ASTM D2199-03(2021) - Standard Test Method for Measurement of Plasticizer Migration From Vinyl Fabrics to Lacquers
Publisher: ASTM International
Year: 2021
ASTM D2244-21 - Standard Practice for Calculation of Color Tolerances and Color Differences from Instrumentally Measured Color Coordinates
Publisher: ASTM International
Year: 2021
ASTM D2303-20e1 - Standard Test Methods for Liquid-Contaminant, Inclined-Plane Tracking and Erosion of Insulating Materials
Publisher: ASTM International
Year: 2020
ASTM D2364-15(2021) - Standard Test Methods for Hydroxyethylcellulose
Publisher: ASTM International
Year: 2021
ASTM D2421-21 - Standard Practice for Interconversion of Analysis of C5 and Lighter Hydrocarbons to Gas-Volume, Liquid-Volume, or Mass Basis
Publisher: ASTM International
Year: 2021
ASTM D2421-21e1 - Standard Practice for Interconversion of Analysis of C5 and Lighter Hydrocarbons to Gas-Volume, Liquid-Volume, or Mass Basis
Publisher: ASTM International
Year: 2021
ASTM D2425-21 - Standard Test Method for Hydrocarbon Types in Middle Distillates by Mass Spectrometry
Publisher: ASTM International
Year: 2021
ASTM D2457-21 - Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
Publisher: ASTM International
Year: 2021
ASTM D2466-21 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
Publisher: ASTM International
Year: 2021
ASTM D2520-21 - Standard Test Methods for Complex Permittivity (Dielectric Constant) of Solid Electrical Insulating Materials at Microwave Frequencies and Temperatures to 1650â_%A°C
Publisher: ASTM International
Year: 2021
ASTM D2582-21 - Standard Test Method for Puncture-Propagation Tear Resistance of Plastic Film and Thin Sheeting
Publisher: ASTM International
Year: 2021
ASTM D2598-21 - Standard Practice for Calculation of Certain Physical Properties of Liquefied Petroleum (LP) Gases from Compositional Analysis
Publisher: ASTM International
Year: 2021
ASTM D2609-21 - Standard Specification for Plastic Insert Fittings for Polyethylene (PE) Plastic Pipe
Publisher: ASTM International
Year: 2021
ASTM D2619-21 - Standard Test Method for Hydrolytic Stability of Hydraulic Fluids (Beverage Bottle Method)
Publisher: ASTM International
Year: 2021
ASTM D2639/D2639M-21 - Standard Test Method for Plastic Properties of Coal by the Constant-Torque Gieseler Plastometer
Publisher: ASTM International
Year: 2021
ASTM D2652-21 - Standard Terminology Relating to Activated Carbon
Publisher: ASTM International
Year: 2021
ASTM D2663-14(2019)e1 - Standard Test Methods for Carbon Blackâ_"Dispersion in Rubber
Publisher: ASTM International
Year: 2019
ASTM D2674-72(2021) - Standard Methods of Analysis of Sulfochromate Etch Solution Used in Surface Preparation of Aluminum
Publisher: ASTM International
Year: 2021
ASTM D2726/D2726M-21 - Standard Test Method for Bulk Specific Gravity and Density of Non-Absorptive Compacted Asphalt Mixtures
Publisher: ASTM International
Year: 2021
ASTM D2797/D2797M-21 - Standard Practice for Preparing Coal Samples for Microscopical Analysis by Reflected Light
Publisher: ASTM International
Year: 2021
ASTM D2798-21 - Standard Test Method for Microscopical Determination of the Vitrinite Reflectance of Coal
Publisher: ASTM International
Year: 2021
ASTM D2799-13(2021)e1 - Standard Test Method for Microscopical Determination of the Maceral Composition of Coal
Publisher: ASTM International
Year: 2021
ASTM D2864-21 - Standard Terminology Relating to Electrical Insulating Liquids and Gases
Publisher: ASTM International
Year: 2021
ASTM D2902-21 - Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
Publisher: ASTM International
Year: 2021
ASTM D2997-21 - Standard Specification for Centrifugally Cast â_oFiberglassâ__ (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe
Publisher: ASTM International
Year: 2021
ASTM D3032-21a - Standard Test Methods for Hookup Wire Insulation
Publisher: ASTM International
Year: 2021
ASTM D3172-13(2021)e1 - Standard Practice for Proximate Analysis of Coal and Coke
Publisher: ASTM International
Year: 2021
See more:
1
50
100
150
160
170
180
190
200
210
214
215
216
217
218
219
220
221
222
223
224
225
226
230
Search Within Standards