ASTM International - ASTM D2652-21
Standard Terminology Relating to Activated Carbon
| Organization: | ASTM International |
| Publication Date: | 1 June 2021 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Chemical technology (Vocabularies)): | 01.040.71 |
| ICS Code (Chemical elements): | 71.060.10 |
significance And Use:
2.1 This terminology ensures that terms peculiar to activated carbon are adequately defined so that other standards in which such terms are used can be understood and interpreted... View More
scope:
1.1 This terminology covers terms particularly related to activated carbon and encompasses finished products, applications, and testing procedures.
1.2 When any of the definitions in this terminology is quoted or published out of context, editorially insert the limiting phrase "in activated carbon" after the dash following the term to properly limit the field of application of the term and definition.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.