ASTM D8227-20 - Standard Test Method for Determining the Coefficient of Friction of Synchronizer Lubricated by Mechanical Transmission Fluids (MTF) Using a High-Frequency, Linear-Oscillation (SRV) Test Machine
Publisher: ASTM International
Year: 2020
ASTM D8257/D8257M-20 - Standard Specification for Mechanically Attached Polymeric Roof Underlayment Used in Steep Slope Roofing
Publisher: ASTM International
Year: 2020
ASTM D8290-20 - Standard Test Method for Determination of Fatty Acid Methyl Esters (FAME) in Aviation Turbine Fuel using Mid-Infrared Laser Spectroscopy
Publisher: ASTM International
Year: 2020
ASTM D8293-19 - Standard Guide for Evaluating and Expressing the Uncertainty of Radiochemical Measurements
Publisher: ASTM International
Year: 2019
ASTM D8314-20 - Standard Guide for Performance Testing of Applied Stretch Films and Stretch Wrapping
Publisher: ASTM International
Year: 2020
ASTM D8340-20a - Standard Practice for Performance-Based Qualification of Spectroscopic Analyzer Systems
Publisher: ASTM International
Year: 2020
ASTM D8350-20 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IVB Spark-Ignition Engine
Publisher: ASTM International
Year: 2020
ASTM D8352-20 - Standard Test Method for Determination of Relative Crystallinity of Zeolite Beta by X-Ray Diffraction
Publisher: ASTM International
Year: 2020
ASTM D8356-20 - Standard Test Method for Sonic Velocity in Manufactured Carbons and Graphite Materials for use in Obtaining Approximate Elastic Constants: Youngâ_Ts Modulus, Shear Modulus, and Poissonâ_Ts Ratio
Publisher: ASTM International
Year: 2020
ASTM D8359-20 - Standard Test Method for Determining the In Situ Rock Deformation Modulus and Other Associated Rock Properties Using a Flexible Volumetric Dilatometer
Publisher: ASTM International
Year: 2020
ASTM D8361-20 - Standard Test Method for Total Organic Carbon in Water by Two Stage Wet Chemical Catalyzed Hydroxyl Radical Oxidation with Infra-Red Detection of Resulting Carbon Dioxide
Publisher: ASTM International
Year: 2020
ASTM D8363-20 - Standard Test Method for Rubberâ_"Stress Relaxation in Tension Under Non-Isothermal Conditions
Publisher: ASTM International
Year: 2020
ASTM D8365-20 - Standard Test Method for Corrosion of Metal Produced by Contact with Leather
Publisher: ASTM International
Year: 2020
ASTM D8378/D8378M-21 - Standard Test Method for Potential Expansion of Steel Slag from Hydration Reactions by Autoclave
Publisher: ASTM International
Year: 2020
ASTM E104-20a - Standard Practice for Maintaining Constant Relative Humidity by Means of Aqueous Solutions
Publisher: ASTM International
Year: 2020
ASTM E192-20 - Standard Reference Radiographs of Investment Steel Castings for Aerospace Applications
Publisher: ASTM International
Year: 2020
ASTM E253-20a - Standard Terminology Relating to Sensory Evaluation of Materials and Products
Publisher: ASTM International
Year: 2020
ASTM E285-08(2020) - Standard Test Method for Oxyacetylene Ablation Testing of Thermal Insulation Materials
Publisher: ASTM International
Year: 2020
ASTM E296-70(2020) - Standard Practice for Ionization Gage Application to Space Simulators
Publisher: ASTM International
Year: 2020
ASTM E336-20 - Standard Test Method for Measurement of Airborne Sound Attenuation between Rooms in Buildings
Publisher: ASTM International
Year: 2020
ASTM E341-08(2020) - Standard Practice for Measuring Plasma Arc Gas Enthalpy by Energy Balance
Publisher: ASTM International
Year: 2020
ASTM E377-08(2020) - Standard Practice for Internal Temperature Measurements in Low-Conductivity Materials
Publisher: ASTM International
Year: 2020
ASTM E390-20 - Standard Reference Radiographs for Steel Fusion Welds
Publisher: ASTM International
Year: 2020
ASTM E434-10(2020) - Standard Test Method for Calorimetric Determination of Hemispherical Emittance and the Ratio of Solar Absorptance to Hemispherical Emittance Using Solar Simulation
Publisher: ASTM International
Year: 2020
ASTM E446-20 - Standard Reference Radiographs for Steel Castings Up to 2 in. (50.8 mm) in Thickness
Publisher: ASTM International
Year: 2020
ASTM E457-08(2020) - Standard Test Method for Measuring Heat-Transfer Rate Using a Thermal Capacitance (Slug) Calorimeter
Publisher: ASTM International
Year: 2020
ASTM E458-08(2020) - Standard Test Method for Heat of Ablation
Publisher: ASTM International
Year: 2020
ASTM E491-73(2020) - Standard Practice for Solar Simulation for Thermal Balance Testing of Spacecraft
Publisher: ASTM International
Year: 2020
ASTM E511-07(2020) - Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Transducer
Publisher: ASTM International
Year: 2020
ASTM E512-94(2020) - Standard Practice for Combined, Simulated Space Environment Testing of Thermal Control Materials with Electromagnetic and Particulate Radiation
Publisher: ASTM International
Year: 2020
ASTM E514/E514M-20 - Standard Test Method for Water Penetration and Leakage Through Masonry
Publisher: ASTM International
Year: 2020
ASTM E519/E519M-20 - Standard Test Method for Diagonal Tension (Shear) in Masonry Assemblages
Publisher: ASTM International
Year: 2020
ASTM E598-08(2020) - Standard Test Method for Measuring Extreme Heat-Transfer Rates from High-Energy Environments Using a Transient, Null-Point Calorimeter
Publisher: ASTM International
Year: 2020
ASTM E601-20 - Standard Guide for Measuring Electromotive Force (EMF) Stability of Base-Metal Thermoelement Materials With Time in Air
Publisher: ASTM International
Year: 2020
ASTM E725-96(2020) - Standard Test Method for Sampling Granular Carriers and Granular Pesticides
Publisher: ASTM International
Year: 2020
ASTM E979-20 - Standard Practice for Evaluation of Antimicrobial Agents as Preservatives for Invert Emulsion and Other Water Containing Hydraulic Fluids
Publisher: ASTM International
Year: 2020
ASTM E984-12(2020) - Standard Guide for Identifying Chemical Effects and Matrix Effects in Auger Electron Spectroscopy
Publisher: ASTM International
Year: 2020
ASTM E1016-07(2020) - Standard Guide for Literature Describing Properties of Electrostatic Electron Spectrometers
Publisher: ASTM International
Year: 2020
ASTM E1078-14(2020) - Standard Guide for Specimen Preparation and Mounting in Surface Analysis
Publisher: ASTM International
Year: 2020
ASTM E1159-15(2020)e1 - Standard Specification for Thermocouple Materials, Platinum-Rhodium Alloys, and Platinum
Publisher: ASTM International
Year: 2020
ASTM E1326-20 - Standard Guide for Evaluating Non-culture Microbiological Tests
Publisher: ASTM International
Year: 2020
ASTM E1453-20 - Standard Guide for Storage of Magnetic Tape Media that Contains Analog or Digital Radioscopic Data
Publisher: ASTM International
Year: 2020
ASTM E1645-20a - Standard Practice for Preparation of Dried Paint Samples by Hotplate or Microwave Digestion for Subsequent Lead Analysis
Publisher: ASTM International
Year: 2020
ASTM E1672-12(2020) - Standard Guide for Computed Tomography (CT) System Selection
Publisher: ASTM International
Year: 2020
ASTM E1685-20 - Standard Practice for Measuring the Change in Length of Bolts Using the Ultrasonic Pulse-Echo Technique
Publisher: ASTM International
Year: 2020
ASTM E1795-20a - Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
Publisher: ASTM International
Year: 2020
ASTM E1820-20b - Standard Test Method for Measurement of Fracture Toughness
Publisher: ASTM International
Year: 2020
ASTM E1829-14(2020) - Standard Guide for Handling Specimens Prior to Surface Analysis
Publisher: ASTM International
Year: 2020
ASTM E1843-20 - Standard Guide for Sexual Violence Investigation, Examination, and Evidence Collection Protocol
Publisher: ASTM International
Year: 2020
ASTM E1848-20 - Standard Guide for Selecting and Using Ecological Endpoints for Contaminated Sites
Publisher: ASTM International
Year: 2020
ASTM E1880-12(2020) - Standard Practice for Tissue Cryosection Analysis with SIMS
Publisher: ASTM International
Year: 2020
ASTM E1881-12(2020) - Standard Guide for Cell Culture Analysis with SIMS
Publisher: ASTM International
Year: 2020
ASTM E1955-20 - Standard Radiographic Examination for Soundness of Welds in Steel by Comparison to Graded ASTM Reference Radiographs
Publisher: ASTM International
Year: 2020
ASTM E2013-20 - Standard Practice for Developing Functions, Constructing FAST Diagrams, and Performing Function Analysis During Value Engineering (VE)/Value Analysis (VA) Study
Publisher: ASTM International
Year: 2020
ASTM E2049-20 - Standard Guide for Quantitative Attribute Evaluation of Fragrance/Odors for Hair-care Products by Trained Assessors
Publisher: ASTM International
Year: 2020
ASTM E2089-15(2020) - Standard Practices for Ground Laboratory Atomic Oxygen Interaction Evaluation of Materials for Space Applications
Publisher: ASTM International
Year: 2020
ASTM E2107-20 - Standard Practice for Environmental Regulatory Compliance Audits
Publisher: ASTM International
Year: 2020
ASTM E2123-20 - Standard Practice for Preservation of Evidence in Sexual Violence Investigation
Publisher: ASTM International
Year: 2020
ASTM E2124-20 - Standard Specification for Equipment and Supplies in Sexual Violence Investigations
Publisher: ASTM International
Year: 2020
ASTM E2128-20 - Standard Guide for Evaluating Water Leakage of Building Walls
Publisher: ASTM International
Year: 2020
ASTM E2382-04(2020) - Standard Guide to Scanner and Tip Related Artifacts in Scanning Tunneling Microscopy and Atomic Force Microscopy
Publisher: ASTM International
Year: 2020
ASTM E2456-06(2020) - Standard Terminology Relating to Nanotechnology
Publisher: ASTM International
Year: 2020
ASTM E2514-15(2020) - Standard Practice for Presentation Format of Elemental Cost Estimates, Summaries, and Analyses
Publisher: ASTM International
Year: 2020
ASTM E2579-20 - Standard Practice for Specimen Preparation and Mounting of Wood Products to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2020
ASTM E2735-14(2020) - Standard Guide for Selection of Calibrations Needed for X-ray Photoelectron Spectroscopy (XPS) Experiments
Publisher: ASTM International
Year: 2020
ASTM E2861-16(2020) - Standard Test Method for Measurement of Beam Divergence and Alignment in Neutron Radiologic Beams
Publisher: ASTM International
Year: 2020
ASTM E2971-16(2020) - Standard Test Method for Determination of Effective Boron-10 Areal Density in Aluminum Neutron Absorbers using Neutron Attenuation Measurements
Publisher: ASTM International
Year: 2020
ASTM E3223/E3223M-20 - Standard Guide for Specifying and Testing Field-Constructed Exterior Building Wall System Mockups in New Construction
Publisher: ASTM International
Year: 2020
ASTM F404-20 - Standard Consumer Safety Specification for High Chairs
Publisher: ASTM International
Year: 2020
ASTM F482-09(2020) - Standard Practice for Corrosion of Aircraft Metals by Total Immersion in Maintenance Chemicals
Publisher: ASTM International
Year: 2020
ASTM F483-09(2020) - Standard Practice for Total Immersion Corrosion Test for Aircraft Maintenance Chemicals
Publisher: ASTM International
Year: 2020
ASTM F541-12(2020) - Standard Specification for Alloy Steel Eyebolts
Publisher: ASTM International
Year: 2020
ASTM F844-19 - Standard Specification for Washers, Steel, Plain (Flat), Unhardened for General Use
Publisher: ASTM International
Year: 2019
ASTM F1105-09(2020) - Standard Practice for Preparing Aircraft Cleaning Compounds, Liquid-Type, Temperature-Sensitive, or Solvent-Based, for Storage Stability Testing
Publisher: ASTM International
Year: 2020
ASTM F1110-09(2020) - Standard Test Method for Sandwich Corrosion Test
Publisher: ASTM International
Year: 2020
ASTM F1336-20 - Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
Publisher: ASTM International
Year: 2020
ASTM F1917-20e1 - Standard Consumer Safety Performance Specification for Infant Bedding and Related Accessories
Publisher: ASTM International
Year: 2020
ASTM F1960-20 - Standard Specification for Cold Expansion Fittings with PEX Reinforcing Rings for Use with Cross-linked Polyethylene (PEX) and Polyethylene of Raised Temperature (PE-RT) Tubing
Publisher: ASTM International
Year: 2020
ASTM F2033-20 - Standard Specification for Total Hip Joint Prosthesis and Hip Endoprosthesis Bearing Surfaces Made of Metallic, Ceramic, and Polymeric Materials
Publisher: ASTM International
Year: 2020
ASTM F2075-20 - Standard Specification for Engineered Wood Fiber for Use as a Playground Safety Surface Under and Around Playground Equipment
Publisher: ASTM International
Year: 2020
ASTM F2100-20 - Standard Specification for Performance of Materials Used in Medical Face Masks
Publisher: ASTM International
Year: 2020
ASTM F2209-20 - Standard Guide for Training of Land Search Team Member
Publisher: ASTM International
Year: 2020
ASTM F2306/F2306M-20 - Standard Specification for 12 to 60 in. [300 to 1500 mm] Annular Corrugated Profile-Wall Polyethylene (PE) Pipe and Fittings for Gravity-Flow Storm Sewer and Subsurface Drainage Applications
Publisher: ASTM International
Year: 2020
ASTM F2338-09(2020) - Standard Test Method for Nondestructive Detection of Leaks in Packages by Vacuum Decay Method
Publisher: ASTM International
Year: 2020
ASTM F2369-20 - Standard Safety Specification for Non-Integral Firearm Locking Devices
Publisher: ASTM International
Year: 2020
ASTM F2374-20 - Standard Practice for Design, Manufacture, Operation, and Maintenance of Inflatable Amusement Devices
Publisher: ASTM International
Year: 2020
ASTM F2456-20 - Standard Specification for Youth-Resistant Firearms Containers (YRFCs)
Publisher: ASTM International
Year: 2020
ASTM F2519-05(2020) - Standard Test Method for Grease Particle Capture Efficiency of Commercial Kitchen Filters and Extractors
Publisher: ASTM International
Year: 2020
ASTM F2582-20 - Standard Test Method for Dynamic Impingement Between Femoral and Acetabular Hip Components
Publisher: ASTM International
Year: 2020
ASTM F2620-20 - Standard Practice for Heat Fusion Joining of Polyethylene Pipe and Fittings
Publisher: ASTM International
Year: 2020
ASTM F2785-20 - Standard Specification for Polyamide 12 Gas Pressure Pipe, Tubing, and Fittings
Publisher: ASTM International
Year: 2020
ASTM F2948-20 - Standard Guide to Walkway Auditor Qualifications
Publisher: ASTM International
Year: 2020
ASTM F3004-13(2020) - Standard Test Method for Evaluation of Seal Quality and Integrity Using Airborne Ultrasound
Publisher: ASTM International
Year: 2020
ASTM F3020-20 - Standard Performance Specifications and Test Methods for Hand-Worn Metal Detectors Used in Safety and Security
Publisher: ASTM International
Year: 2020
ASTM F3083/F3083M-20a - Standard Specification for Emergency Conditions, Occupant Safety and Accommodations
Publisher: ASTM International
Year: 2020
ASTM F3117/F3117M-20 - Standard Specification for Crew Interface in Aircraft
Publisher: ASTM International
Year: 2020
ASTM F3189-20 - Standard Test Method for Measuring Force Reduction, Vertical Deformation, and Energy Restitution of Synthetic Turf Systems Using the Advanced Artificial Athlete
Publisher: ASTM International
Year: 2020
ASTM F3278-20 - Standard Performance Specifications and Test Methods for Hand-Held Metal Detectors Used in Safety and Security
Publisher: ASTM International
Year: 2020
ASTM F3372-20 - Standard Practice for Butt Fusion Joining of PA12 Pipe and Fittings
Publisher: ASTM International
Year: 2020
ASTM F3396/F3396M-20 - Standard Practice for Aircraft Simplified Loads Criteria
Publisher: ASTM International
Year: 2020
ASTM IEC/ASTM 62885-7-20 - Surface cleaning appliances â_" Part 7: Dry-cleaning robots for household or similar use â_" Methods for measuring the performance
Publisher: ASTM International
Year: 2020
ASTM F3496-20 - Standard Specification for Polyaromatic Hydrocarbon (PAH) Content in Synthetic Turf Infill
Publisher: ASTM International
Year: 2020
ASTM G48-11(2020)e1 - Standard Test Methods for Pitting and Crevice Corrosion Resistance of Stainless Steels and Related Alloys by Use of Ferric Chloride Solution
Publisher: ASTM International
Year: 2020
ASTM G57-20 - Standard Test Method for Measurement of Soil Resistivity Using the Wenner Four-Electrode Method
Publisher: ASTM International
Year: 2020
ASTM G105-20 - Standard Test Method for Conducting Wet Sand/Rubber Wheel Abrasion Tests
Publisher: ASTM International
Year: 2020
ASTM G107-95(2020)e1 - Standard Guide for Formats for Collection and Compilation of Corrosion Data for Metals for Computerized Database Input
Publisher: ASTM International
Year: 2020
ASTM G116-99(2020)e1 - Standard Practice for Conducting Wire-on-Bolt Test for Atmospheric Galvanic Corrosion
Publisher: ASTM International
Year: 2020
ASTM G170-06(2020)e1 - Standard Guide for Evaluating and Qualifying Oilfield and Refinery Corrosion Inhibitors in the Laboratory
Publisher: ASTM International
Year: 2020
ASTM G184-06(2020)e1 - Standard Practice for Evaluating and Qualifying Oil Field and Refinery Corrosion Inhibitors Using Rotating Cage
Publisher: ASTM International
Year: 2020
ASTM G185-06(2020)e1 - Standard Practice for Evaluating and Qualifying Oil Field and Refinery Corrosion Inhibitors Using the Rotating Cylinder Electrode
Publisher: ASTM International
Year: 2020
ASTM G192-08(2020)e1 - Standard Test Method for Determining the Crevice Repassivation Potential of Corrosion-Resistant Alloys Using a Potentiodynamic-Galvanostatic-Potentiostatic Technique
Publisher: ASTM International
Year: 2020
ASTM G199-09(2020)e1 - Standard Guide for Electrochemical Noise Measurement
Publisher: ASTM International
Year: 2020
ASTM G200-20 - Standard Test Method for Measurement of Oxidation-Reduction Potential (ORP) of Soil
Publisher: ASTM International
Year: 2020
ASTM G220-20 - Standard Practice for Replacing Saturated Calomel Reference Electrode (SCE) for Measuring Electrode Potentials
Publisher: ASTM International
Year: 2020
ASTM A105/A105M-21 - Standard Specification for Carbon Steel Forgings for Piping Applications
Publisher: ASTM International
Year: 2020
ASTM A391/A391M-21 - Standard Specification for Grade 80 Alloy Steel Chain
Publisher: ASTM International
Year: 2020
ASTM A413/A413M-21 - Standard Specification for Carbon Steel Chain
Publisher: ASTM International
Year: 2020
ASTM A500/A500M-21 - Standard Specification for Cold-Formed Welded and Seamless Carbon Steel Structural Tubing in Rounds and Shapes
Publisher: ASTM International
Year: 2020
ASTM A510/A510M-20 - Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel, and Alloy Steel
Publisher: ASTM International
Year: 2020
ASTM A973/A973M-21 - Standard Specification for Grade 100 Alloy Steel Chain
Publisher: ASTM International
Year: 2020
ASTM B221-20 - Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
Publisher: ASTM International
Year: 2020
ASTM B316/B316M-20 - Standard Specification for Aluminum and Aluminum-Alloy Rivet and Cold-Heading Wire and Rods
Publisher: ASTM International
Year: 2020
ASTM B447-12a(2021) - Standard Specification for Welded Copper Tube
Publisher: ASTM International
Year: 2020
ASTM B565-20 - Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
Publisher: ASTM International
Year: 2020
ASTM B593-21 - Standard Test Method for Bending Fatigue Testing for Copper-Alloy Spring Materials
Publisher: ASTM International
Year: 2020
ASTM B640-12a(2021) - Standard Specification for Welded Copper Tube for Air Conditioning and Refrigeration Service
Publisher: ASTM International
Year: 2020
ASTM B698/B698M-10(2021) - Standard Classification for Seamless Copper and Copper Alloy Plumbing Pipe and Tube
Publisher: ASTM International
Year: 2020
ASTM B918/B918M-20a - Standard Practice for Heat Treatment of Wrought Aluminum Alloys
Publisher: ASTM International
Year: 2020
ASTM B950-21 - Standard Guide for Editorial Procedures and Form of Product Specifications for Copper and Copper Alloys
Publisher: ASTM International
Year: 2020
ASTM B974/B974M-16(2021) - Standard Specification for Free-Cutting Bismuth Brass Rod, Bar and Wire
Publisher: ASTM International
Year: 2020
ASTM C110-20 - Standard Test Methods for Physical Testing of Quicklime, Hydrated Lime, and Limestone
Publisher: ASTM International
Year: 2020
ASTM C471M-20a - Standard Test Methods for Chemical Analysis of Gypsum and Gypsum Products (Metric)
Publisher: ASTM International
Year: 2020
ASTM C1074-19e1 - Standard Practice for Estimating Concrete Strength by the Maturity Method
Publisher: ASTM International
Year: 2019
ASTM C1111-10(2020) - Standard Test Method for Determining Elements in Waste Streams by Inductively Coupled Plasma-Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2020
ASTM C1271-99(2020) - Standard Test Method for X-ray Spectrometric Analysis of Lime and Limestone
Publisher: ASTM International
Year: 2020
ASTM C1318-15a(2020) - Standard Test Method for Determination of Total Neutralizing Capability and Dissolved Calcium and Magnesium Oxide in Lime for Flue Gas Desulfurization (FGD)
Publisher: ASTM International
Year: 2020
ASTM C1647-20 - Standard Practice for Removal of Uranium or Plutonium, or both, for Impurity Assay in Uranium or Plutonium Materials
Publisher: ASTM International
Year: 2020
ASTM C1675-21 - Standard Practice for Installation of Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers
Publisher: ASTM International
Year: 2020
ASTM C1728-20b - Standard Specification for Flexible Aerogel Insulation
Publisher: ASTM International
Year: 2020
ASTM C1803-20 - Standard Guide for Abrasion Resistance of Mortar Surfaces Using a Rotary Platform Abraser
Publisher: ASTM International
Year: 2020
ASTM C1889-21 - Standard Practice for Minimum Structural Design Loading for Monolithic or Sectional Precast Concrete Utility, Water, and Wastewater Structures Using AASHTO LRFD Design
Publisher: ASTM International
Year: 2020
ASTM C1903-21 - Standard Specification for Precast Concrete Duct Bank
Publisher: ASTM International
Year: 2020
ASTM D287-92 - Standard Test Method for API Gravity of Crude Petroleum and Petroleum Products (Hydrometer Method)
Publisher: ASTM International
ASTM D291/D291M-20 - Standard Test Method for Bulk Density of Crushed Bituminous Coal
Publisher: ASTM International
Year: 2020
ASTM D613-18ae1 - Standard Test Method for Cetane Number of Diesel Fuel Oil
Publisher: ASTM International
Year: 2018
ASTM D909-18e1 - Standard Test Method for Supercharge Rating of Spark-Ignition Aviation Gasoline
Publisher: ASTM International
Year: 2018
ASTM D957-21 - Standard Practice for Determining Surface Temperature of Molds for Plastics
Publisher: ASTM International
Year: 2020
ASTM D1331-20 - Standard Test Methods for Surface and Interfacial Tension of Solutions of Paints, Solvents, Solutions of Surface-Active Agents, and Related Materials
Publisher: ASTM International
Year: 2020
ASTM D1335-21 - Standard Test Method for Tuft Bind of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2020
ASTM D1445/D1445M-12(2021) - Standard Test Method for Breaking Strength and Elongation of Cotton Fibers (Flat Bundle Method)
Publisher: ASTM International
Year: 2020
ASTM D1447-07(2021) - Standard Test Method for Length and Length Uniformity of Cotton Fibers by Photoelectric Measurement
Publisher: ASTM International
Year: 2020
ASTM D1912-00(2016)e1 - Standard Test Method for Cold-Crack Resistance of Upholstery Leather
Publisher: ASTM International
Year: 2016
ASTM D1988-20 - Standard Test Method for Mercaptans in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2020
ASTM D2148-19e1 - Standard Test Methods for Bondable Silicone Rubber Tapes Used for Electrical Insulation
Publisher: ASTM International
Year: 2019
ASTM D2161-20 - Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
Publisher: ASTM International
Year: 2020
ASTM D2638-21 - Standard Test Method for Real Density of Calcined Petroleum Coke by Helium Pycnometer
Publisher: ASTM International
Year: 2020
ASTM D2699-19e1 - Standard Test Method for Research Octane Number of Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2019
ASTM D2700-19e1 - Standard Test Method for Motor Octane Number of Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2019
ASTM D2812-07(2021) - Standard Test Method for Non-Lint Content of Cotton
Publisher: ASTM International
Year: 2020
ASTM D3025-07(2021) - Standard Practice for Standardizing Cotton Fiber Test Results by Use of Calibration Cotton Standards
Publisher: ASTM International
Year: 2020
ASTM D3295-20 - Standard Specification for PTFE Tubing, Miniature Beading and Spiral Cut Tubing
Publisher: ASTM International
Year: 2020
ASTM D3824-20 - Standard Test Methods for Continuous Measurement of Oxides of Nitrogen in the Ambient or Workplace Atmosphere by Chemiluminescence
Publisher: ASTM International
Year: 2020
ASTM D3864-12(2021) - Standard Guide for On-Line Monitoring Systems for Water Analysis
Publisher: ASTM International
Year: 2020
ASTM D3936-21 - Standard Test Method for Resistance to Delamination of the Secondary Backing of Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2020
ASTM D4114-21 - Standard Performance Specification for Woven Flat Lining Fabrics for Women's and Girls' Apparel
Publisher: ASTM International
Year: 2020
ASTM D4150-20a - Standard Terminology Relating to Gaseous Fuels
Publisher: ASTM International
Year: 2020
ASTM D4265-21 - Standard Guide for Evaluating Stain Removal Performance in Home Laundering
Publisher: ASTM International
Year: 2021
ASTM D4417-21 - Standard Test Methods for Field Measurement of Surface Profile of Blast Cleaned Steel
Publisher: ASTM International
Year: 2020
ASTM D4649-20 - Standard Guide for Use of Stretch Films and Wrapping Application
Publisher: ASTM International
Year: 2020
ASTM D4724/D4724M-21 - Standard Test Method for Entanglements in Filament Yarns by Needle Insertion
Publisher: ASTM International
Year: 2020
ASTM D4756-15(2021) - Standard Practice for Installation of Rigid Poly(Vinyl Chloride) (PVC) Siding and Soffit
Publisher: ASTM International
Year: 2021
ASTM D4810-20 - Standard Test Method for Hydrogen Sulfide in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2020
ASTM D4814-20b - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2020
ASTM D4814-21 - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2020
ASTM D4829-21 - Standard Test Method for Expansion Index of Soils
Publisher: ASTM International
Year: 2020
ASTM D4888-20 - Standard Test Method for Water Vapor in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2020
ASTM D4889-21 - Standard Test Methods for Polyurethane Raw Materials: Determination of Viscosity of Crude or Modified Isocyanates
Publisher: ASTM International
Year: 2021
ASTM D4927-20 - Standard Test Methods for Elemental Analysis of Lubricant and Additive Componentsâ_"Barium, Calcium, Phosphorus, Sulfur, and Zinc by Wavelength-Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2020
ASTM D4982-20 - Standard Test Methods for Flammability Potential Screening Analysis of Waste
Publisher: ASTM International
Year: 2020
ASTM D4984-20 - Standard Test Method for Carbon Dioxide in Natural Gas Using Length-of-Stain Detector Tubes
Publisher: ASTM International
Year: 2020
ASTM D5187-21 - Standard Test Method for Determination of Crystallite Size (Lc ) of Calcined Petroleum Coke by X-Ray Diffraction
Publisher: ASTM International
Year: 2020
ASTM D5215-93(2021) - Standard Test Method for Instrumental Evaluation of Staining of Vinyl Flooring by Adhesives
Publisher: ASTM International
Year: 2020
ASTM D5338-15(2021) - Standard Test Method for Determining Aerobic Biodegradation of Plastic Materials Under Controlled Composting Conditions, Incorporating Thermophilic Temperatures
Publisher: ASTM International
Year: 2021
ASTM D5456-19e1 - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2019
ASTM D5523-21 - Standard Test Method for Polyurethane Raw Materials: Acidity by Argentometric Determination of Hydrolyzable Chlorine in Monomeric, Aromatic Isocyanates
Publisher: ASTM International
Year: 2021
ASTM D5771-21 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Optical Detection Stepped Cooling Method)
Publisher: ASTM International
Year: 2020
ASTM D5772-21 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Linear Cooling Rate Method)
Publisher: ASTM International
Year: 2020
ASTM D5773-21 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Constant Cooling Rate Method)
Publisher: ASTM International
Year: 2020
ASTM D5835-20 - Standard Practice for Sampling Stationary Source Emissions for the Automated Determination of Gas Concentrations
Publisher: ASTM International
Year: 2020
ASTM D5849/D5849M-21 - Standard Test Method for Evaluating Resistance of Modified Bituminous Roofing Membrane to Cyclic Fatigue (Joint Displacement)
Publisher: ASTM International
Year: 2020
ASTM D6283-21 - Standard Test Method for Tuft Element Length of Uncoated Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2020
ASTM D6304-20 - Standard Test Method for Determination of Water in Petroleum Products, Lubricating Oils, and Additives by Coulometric Karl Fischer Titration
Publisher: ASTM International
Year: 2020
ASTM D6341-21 - Standard Test Method for Determination of the Linear Coefficient of Thermal Expansion of Plastic Lumber and Plastic Lumber Shapes Between â_"30 and 140A°F (â_"34.4 and 60A°C)
Publisher: ASTM International
Year: 2021
ASTM D6394-21 - Standard Classification System for and Basis for Specification for Sulfone Plastics (SP)
Publisher: ASTM International
Year: 2021
ASTM D6866-20 - Standard Test Methods for Determining the Biobased Content of Solid, Liquid, and Gaseous Samples Using Radiocarbon Analysis
Publisher: ASTM International
Year: 2020
ASTM D6866-21 - Standard Test Methods for Determining the Biobased Content of Solid, Liquid, and Gaseous Samples Using Radiocarbon Analysis
Publisher: ASTM International
Year: 2021
ASTM D7042-21 - Standard Test Method for Dynamic Viscosity and Density of Liquids by Stabinger Viscometer (and the Calculation of Kinematic Viscosity)
Publisher: ASTM International
Year: 2020
ASTM D7089-06(2021) - Standard Practice for Determination of the Effectiveness of Anti-Graffiti Coating for Use on Concrete, Masonry and Natural Stone Surfaces by Pressure Washing
Publisher: ASTM International
Year: 2020
ASTM D7177/D7177M-21 - Standard Specification for Air Channel Evaluation of Polyvinyl Chloride (PVC) Dual Track Seamed Geomembranes
Publisher: ASTM International
Year: 2020
ASTM D7263-21 - Standard Test Methods for Laboratory Determination of Density and Unit Weight of Soil Specimens
Publisher: ASTM International
Year: 2020
ASTM D7294-13(2021) - Standard Guide for Collecting Treatment Process Design Data at a Contaminated Siteâ_"A Site Contaminated with Chemicals of Interest
Publisher: ASTM International
Year: 2020
ASTM D7313-20 - Standard Test Method for Determining Fracture Energy of Asphalt Mixtures Using the Disk-Shaped Compact Tension Geometry
Publisher: ASTM International
Year: 2020
ASTM D7397-21 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Miniaturized Optical Method)
Publisher: ASTM International
Year: 2020
ASTM D7483-21 - Standard Test Method for Determination of Dynamic Viscosity and Derived Kinematic Viscosity of Liquids by Oscillating Piston Viscometer
Publisher: ASTM International
Year: 2020
ASTM D7484-21 - Standard Test Method for Evaluation of Automotive Engine Oils for Valve-Train Wear Performance in Cummins ISB Medium-Duty Diesel Engine
Publisher: ASTM International
Year: 2020
ASTM D7522/D7522M-21 - Standard Test Method for Pull-Off Strength for FRP Laminate Systems Bonded to Concrete or Masonry Substrates
Publisher: ASTM International
Year: 2020
ASTM D7528-21 - Standard Test Method for Bench Oxidation of Engine Oils by ROBO Apparatus
Publisher: ASTM International
Year: 2020
ASTM D7683-21 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Small Test Jar Method)
Publisher: ASTM International
Year: 2020
ASTM D7689-21 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Mini Method)
Publisher: ASTM International
Year: 2020
ASTM D7784-20 - Standard Practice for the Rapid Assessment of Gamma-ray Emitting Radionuclides in Environmental Media by Gamma Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D7799-12a(2021) - Standard Specification for Tufted and Woven Broadloom Carpet Adhesives Without Homogenous PVC or Non-PVC Backings
Publisher: ASTM International
Year: 2020
ASTM D7826-20a - Standard Guide for Evaluation of New Aviation Gasolines and New Aviation Gasoline Additives
Publisher: ASTM International
Year: 2020
ASTM D7920-21 - Standard Test Method for Determination of Fuel Methanol (M99) and Methanol Fuel Blends (M10 to M99) by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D7945-21 - Standard Test Method for Determination of Dynamic Viscosity and Derived Kinematic Viscosity of Liquids by Constant Pressure Viscometer
Publisher: ASTM International
Year: 2020
ASTM D7974-21 - Standard Test Method for Determination of Farnesane, Saturated Hydrocarbons, and Hexahydrofarnesol Content of Synthesized Iso-Paraffins (SIP) Fuel for Blending with Jet Fuel by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D7997-21 - Standard Practice for Polyurethane Raw Materials: Gel Tests for Polyurethane Non-Foam Formulations
Publisher: ASTM International
Year: 2021
ASTM D8013-16(2021) - Standard Guide for Establishing a Recycle Program for Roof Coverings, Roofing Membrane, and Shingle Materials
Publisher: ASTM International
Year: 2020
ASTM D8048-21 - Standard Test Method for Evaluation of Diesel Engine Oils in T-13 Diesel Engine
Publisher: ASTM International
Year: 2020
ASTM D8076-21 - Standard Specification for 100 Research Octane Number Test Fuel for Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2020
ASTM D8114-21 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIE Spark Ignition
Publisher: ASTM International
Year: 2020
ASTM D8178-20 - Standard Terminology Relating to Recovered Carbon Black (rCB)
Publisher: ASTM International
Year: 2020
ASTM D8178-20a - Standard Terminology Relating to Recovered Carbon Black (rCB)
Publisher: ASTM International
Year: 2020
ASTM D8226-21 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIF Spark Ignition Engine
Publisher: ASTM International
Year: 2020
ASTM D8253-21 - Standard Test Method for Determination of the Asphaltene Solvency Properties of Bitumen, Crude Oil, Condensate and/or Related Products for the Purpose of Calculating Stability, Compatibility for Blending, Fouling, and Processibility (Manual Microscopy Method)
Publisher: ASTM International
Year: 2020
ASTM D8275-21 - Standard Specification for Gasoline-like Test Fuel for Compression-Ignition Engines
Publisher: ASTM International
Year: 2020
ASTM D8279-21 - Standard Test Method for Determination of Timing-Chain Wear in a Turbocharged, Direct-Injection, Spark-Ignition, Four-Cylinder Engine
Publisher: ASTM International
Year: 2020
ASTM D8326-21 - Standard Practice for Measurement of the Kinetic Energy of Simulated Rainfall
Publisher: ASTM International
Year: 2020
ASTM D8371-20 - Standard Test Method for Trace Metal Content Analysis in Carbon Black
Publisher: ASTM International
Year: 2020
ASTM D8377-21 - Standard Guide for High Temperature Strength Measurements of Graphite Impregnated with Molten Salt
Publisher: ASTM International
Year: 2020
ASTM E114-20 - Standard Practice for Ultrasonic Pulse-Echo Straight-Beam Contact Testing
Publisher: ASTM International
Year: 2020
ASTM E127-20 - Standard Practice for Fabrication and Control of Flat Bottomed Hole Ultrasonic Standard Reference Blocks
Publisher: ASTM International
Year: 2020
ASTM E273-20 - Standard Practice for Ultrasonic Testing of the Weld Zone of Welded Pipe and Tubing
Publisher: ASTM International
Year: 2020
ASTM E321-20 - Standard Test Method for Atom Percent Fission in Uranium and Plutonium Fuel (Neodymium-148 Method)
Publisher: ASTM International
Year: 2020
ASTM E399-20a - Standard Test Method for Linear-Elastic Plane-Strain Fracture Toughness of Metallic Materials
Publisher: ASTM International
Year: 2020
ASTM E494-20 - Standard Practice for Measuring Ultrasonic Velocity in Materials by Comparative Pulse-Echo Method
Publisher: ASTM International
Year: 2020
ASTM E683-91(2021) - Standard Practice for Installation and Service of Solar Space Heating Systems for One- and Two-Family Dwellings
Publisher: ASTM International
Year: 2020
ASTM E861-13(2021) - Standard Practice for Evaluating Thermal Insulation Materials for Use in Solar Collectors
Publisher: ASTM International
Year: 2020
ASTM E905-87(2021) - Standard Test Method for Determining Thermal Performance of Tracking Concentrating Solar Collectors
Publisher: ASTM International
Year: 2020
ASTM E972-96(2021) - Standard Test Method for Solar Photometric Transmittance of Sheet Materials Using Sunlight
Publisher: ASTM International
Year: 2020
ASTM E1056-13(2021) - Standard Practice for Installation and Service of Solar Domestic Water Heating Systems for One- and Two-Family Dwellings
Publisher: ASTM International
Year: 2020
ASTM E1114-20 - Standard Test Method for Determining the Size of Iridium-192, Cobalt-60, and Selenium-75 Industrial Radiographic Sources
Publisher: ASTM International
Year: 2020
ASTM E1160-13(2021) - Standard Guide for On-Site Inspection and Verification of Operation of Solar Domestic Hot Water Systems
Publisher: ASTM International
Year: 2020
ASTM E1165-20 - Standard Test Method for Measurement of Focal Spots of Industrial X-Ray Tubes by Pinhole Imaging
Publisher: ASTM International
Year: 2020
ASTM E1193-20 - Standard Guide for Conducting Daphnia magna Life-Cycle Toxicity Tests
Publisher: ASTM International
Year: 2020
ASTM E1604-20 - Standard Guide for Behavioral Testing in Aquatic Toxicology
Publisher: ASTM International
Year: 2020
ASTM E1711-20 - Standard Guide for Measurement of Behavior During Fish Toxicity Tests
Publisher: ASTM International
Year: 2020
ASTM E1751/E1751M-20 - Standard Guide for Temperature Electromotive Force (emf) Tables for Non-Letter Designated Thermocouple Combinations
Publisher: ASTM International
Year: 2020
ASTM E2161-21 - Standard Terminology Relating to Performance Validation in Thermal Analysis and Rheology
Publisher: ASTM International
Year: 2020
ASTM E2534-20 - Standard Practice for Targeted Defect Detection Using Process Compensated Resonance Testing Via Swept Sine Input for Metallic and Non-Metallic Parts
Publisher: ASTM International
Year: 2020
ASTM E2853-12(2021) - Standard Test Method for Evaluating Emergency Response Robot Capabilities: Human-System Interaction (HSI): Search Tasks: Random Mazes with Complex Terrain
Publisher: ASTM International
Year: 2020
ASTM E2855-12(2021) - Standard Test Method for Evaluating Emergency Response Robot Capabilities: Radio Communication: Non-Line-of-Sight Range
Publisher: ASTM International
Year: 2020
ASTM E2875/E2875M-12(2021) - Standard Guide for Personal Protective Equipment for the Handling of Flat Glass
Publisher: ASTM International
Year: 2020
ASTM E3168-20a - Standard Practice for Determining Low-Contrast Visual Acuity of Radiographic Interpreters
Publisher: ASTM International
Year: 2020
ASTM E3260-21 - Standard Guide for Forensic Examination and Comparison of Pressure Sensitive Tapes
Publisher: ASTM International
Year: 2020
ASTM F72-21 - Standard Specification for Gold Wire for Semiconductor Lead Bonding
Publisher: ASTM International
Year: 2020
ASTM F680-20 - Standard Test Methods for Nails
Publisher: ASTM International
Year: 2020
ASTM F876-20b - Standard Specification for Crosslinked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2020
ASTM F1201-88(2021) - Standard Specification for Fluid Conditioner Fittings in Piping Applications Above 0â_%A°F
Publisher: ASTM International
Year: 2020
ASTM F1431-92(2021) - Standard Specification for Water Trap for Diesel Exhaust
Publisher: ASTM International
Year: 2020
ASTM F1508-96(2021) - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas, and Liquid Services
Publisher: ASTM International
Year: 2020
ASTM F1510-21 - Standard Specification for Rotary Positive Displacement Pumps, Ships Use
Publisher: ASTM International
Year: 2020
ASTM F1554-20 - Standard Specification for Anchor Bolts, Steel, 36, 55, and 105-ksi Yield Strength
Publisher: ASTM International
Year: 2020
ASTM F1566-14(2021) - Standard Test Methods for Evaluation of Innersprings, Boxsprings, Mattresses or Mattress Sets
Publisher: ASTM International
Year: 2020
ASTM F1792-97(2021) - Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
Publisher: ASTM International
Year: 2020
ASTM F1793-97(2021) - Standard Specification for Automatic Shut-Off Valves (Also Known as Excess Flow Valves, EFV) for Air or Nitrogen Service
Publisher: ASTM International
Year: 2020
ASTM F1794-97(2021) - Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems
Publisher: ASTM International
Year: 2020
ASTM F1799-97(2021) - Standard Guide for Shipboard Generated Waste Management Audits
Publisher: ASTM International
Year: 2020
ASTM F2161 - Standard Guide for Instrument and Precision Bearing Lubricants-Part 1 Oils (Withdrawn 2020)
Publisher: ASTM International
Year: 2020
ASTM F2161-21 - Standard Guide for Instrument and Precision Bearing Lubricantsâ_"Part 1 Oils
Publisher: ASTM International
Year: 2021
ASTM F2212-20 - Standard Guide for Characterization of Type I Collagen as Starting Material for Surgical Implants and Substrates for Tissue Engineered Medical Products (TEMPs)
Publisher: ASTM International
Year: 2020
ASTM F2249-20e1 - Standard Specification for In-Service Test Methods for Temporary Grounding Jumper Assemblies Used on De-Energized Electric Power Lines and Equipment
Publisher: ASTM International
Year: 2020
ASTM F2493-20 - Standard Specification for P225/60R16 97S Radial Standard Reference Test Tire
Publisher: ASTM International
Year: 2020
ASTM F2854-20a - Standard Specification for Push-Fit Crosslinked Polyethylene (PEX) Mechanical Fittings for Crosslinked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2020
ASTM F2950-14(2021) - Standard Safety and Performance Specification for Soccer Goals
Publisher: ASTM International
Year: 2020
ASTM F2979-20 - Standard Guide for Characterization of Wear from the Articulating Surfaces in Retrieved Metal-on-Metal and other Hard-on-Hard Hip Prostheses
Publisher: ASTM International
Year: 2020
ASTM F3116/F3116M-18e1 - Standard Specification for Design Loads and Conditions
Publisher: ASTM International
Year: 2018
ASTM F3116/F3116M-18e2 - Standard Specification for Design Loads and Conditions
Publisher: ASTM International
Year: 2018
ASTM F3230-20 - Standard Practice for Safety Assessment of Systems and Equipment in Small Aircraft
Publisher: ASTM International
Year: 2020
ASTM F3230-20a - Standard Practice for Safety Assessment of Systems and Equipment in Small Aircraft
Publisher: ASTM International
Year: 2020
ASTM F3231/F3231M-20 - Standard Specification for Electrical Systems for Aircraft with Combustion Engine Electrical Power Generation
Publisher: ASTM International
Year: 2020
ASTM F3231/F3231M-21 - Standard Specification for Electrical Systems for Aircraft with Combustion Engine Electrical Power Generation
Publisher: ASTM International
Year: 2020
ASTM F3446-20 - Standard Test Method for Determination of Frictional Torque and Friction Factor for Hip Implants Using an Anatomical Motion Hip Simulator
Publisher: ASTM International
Year: 2020
ASTM F3459-21 - Standard Specification for Rigid Poly Vinyl Chloride (PVC) Exterior Profiles Used for Sound Walls
Publisher: ASTM International
Year: 2020
ASTM F3474-20 - Standard Practice for Establishing Exoskeleton Functional Ergonomic Parameters and Test Metrics
Publisher: ASTM International
Year: 2020
ASTM F3499-21 - Standard Test Method for Confirming the Docking Performance of A-UGVs
Publisher: ASTM International
Year: 2020
ASTM G82-98(2021)e1 - Standard Guide for Development and Use of a Galvanic Series for Predicting Galvanic Corrosion Performance
Publisher: ASTM International
Year: 2020
ASTM G189-07(2021)e1 - Standard Guide for Laboratory Simulation of Corrosion Under Insulation
Publisher: ASTM International
Year: 2020
ASTM A34/A34M-06(2021) - Standard Practice for Sampling and Procurement Testing of Magnetic Materials
Publisher: ASTM International
Year: 2021
ASTM A74-21 - Standard Specification for Cast Iron Soil Pipe and Fittings
Publisher: ASTM International
Year: 2021
ASTM A135/A135M-21 - Standard Specification for Electric-Resistance-Welded Steel Pipe
Publisher: ASTM International
Year: 2021
ASTM A290/A290M-16(2021) - Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
Publisher: ASTM International
Year: 2021
ASTM A307-21 - Standard Specification for Carbon Steel Bolts, Studs, and Threaded Rod 60â_%000 PSI Tensile Strength
Publisher: ASTM International
Year: 2021
ASTM A320/A320M-21 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
Publisher: ASTM International
Year: 2020
ASTM A320/A320M-21a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
Publisher: ASTM International
Year: 2021
ASTM A335/A335M-21 - Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2021
ASTM A340-21 - Standard Terminology of Symbols and Definitions Relating to Magnetic Testing
Publisher: ASTM International
Year: 2021
ASTM A342/A342M-21 - Standard Test Methods for Permeability of Weakly Magnetic Materials
Publisher: ASTM International
Year: 2021
ASTM A352/A352M-21 - Standard Specification for Steel Castings, Ferritic and Martensitic, for Pressure-Containing Parts, Suitable for Low-Temperature Service
Publisher: ASTM International
Year: 2021
ASTM A390-06(2021) - Standard Specification for Zinc-Coated (Galvanized) Steel Poultry Fence Fabric (Hexagonal and Straight Line)
Publisher: ASTM International
Year: 2021
ASTM A460-11(2021) - Standard Specification for Copper-Clad Steel Wire Strand
Publisher: ASTM International
Year: 2021
ASTM A482/A482M-11(2021) - Standard Specification for Ferrochrome-Silicon
Publisher: ASTM International
Year: 2021
ASTM A523/A523M-21 - Standard Specification for Plain End Seamless and Electric-Resistance-Welded Steel Pipe for High-Pressure Pipe-Type Cable Circuits
Publisher: ASTM International
Year: 2021
ASTM A524/A524M-21 - Standard Specification for Seamless Carbon Steel Pipe for Atmospheric and Lower Temperatures
Publisher: ASTM International
Year: 2021
ASTM A550-16(2021) - Standard Specification for Ferrocolumbium (Ferroniobium)
Publisher: ASTM International
Year: 2021
ASTM A554-21 - Standard Specification for Welded Stainless Steel Mechanical Tubing
Publisher: ASTM International
Year: 2021
ASTM A562/A562M-10(2021) - Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Titanium for Glass or Diffused Metallic Coatings
Publisher: ASTM International
Year: 2021
ASTM A596/A596M-21 - Standard Test Method for Direct-Current Magnetic Properties of Materials Using the Point by Point (Ballistic) Method and Ring Specimens
Publisher: ASTM International
Year: 2021
ASTM A704/A704M-19e1 - Standard Specification for Welded Steel Plain Bar or Rod Mats for Concrete Reinforcement
Publisher: ASTM International
Year: 2019
ASTM A740-21 - Standard Specification for Hardware Cloth (Woven or Welded Galvanized Steel Wire Fabric)
Publisher: ASTM International
Year: 2021
ASTM A743/A743M-21 - Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
Publisher: ASTM International
Year: 2021
ASTM A744/A744M-21 - Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
Publisher: ASTM International
Year: 2021
ASTM A753-21 - Standard Specification for Wrought Nickel-Iron Soft Magnetic Alloys (UNS K94490, K94840, N14076, N14080)
Publisher: ASTM International
Year: 2021
ASTM A773/A773M-21 - Standard Test Method for Direct Current Magnetic Properties of Low Coercivity Magnetic Materials Using Hysteresigraphs
Publisher: ASTM International
Year: 2021
ASTM A792/A792M-21 - Standard Specification for Steel Sheet, 55â_%% Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2021
ASTM A795/A795M-21 - Standard Specification for Black and Hot-Dipped Zinc-Coated (Galvanized) Welded and Seamless Steel Pipe for Fire Protection Use
Publisher: ASTM International
Year: 2021
ASTM A796/A796M-21 - Standard Practice for Structural Design of Corrugated Steel Pipe, Pipe-Arches, and Arches for Storm and Sanitary Sewers and Other Buried Applications
Publisher: ASTM International
Year: 2021
ASTM A801-21 - Standard Specification for Wrought Iron-Cobalt High Magnetic Saturation Alloys (UNS R30005 and K92650)
Publisher: ASTM International
Year: 2021
ASTM A804/A804M-04(2021) - Standard Test Methods for Alternating-Current Magnetic Properties of Materials at Power Frequencies Using Sheet-Type Test Specimens
Publisher: ASTM International
Year: 2021
ASTM A818-06(2021) - Standard Specification for Coppered Carbon Steel Wire
Publisher: ASTM International
Year: 2021
ASTM A849-15(2021) - Standard Specification for Post-Applied Coatings, Pavings, and Linings for Corrugated Steel Sewer and Drainage Pipe
Publisher: ASTM International
Year: 2021
ASTM A888-21 - Standard Specification for Hubless Cast Iron Soil Pipe and Fittings for Sanitary and Storm Drain, Waste, and Vent Piping Applications
Publisher: ASTM International
Year: 2021
ASTM A891/A891M-16(2021) - Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
Publisher: ASTM International
Year: 2021
ASTM A909/A909M-06(2021) - Standard Specification for Steel Forgings, Microalloy, for General Industrial Use
Publisher: ASTM International
Year: 2021
ASTM A983/A983M-06(2021) - Standard Specification for Continuous Grain Flow Forged Carbon and Alloy Steel Crankshafts for Medium Speed Diesel Engines
Publisher: ASTM International
Year: 2021
ASTM A986/A986M-01(2021) - Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
Publisher: ASTM International
Year: 2021
ASTM A1063/A1063M-21 - Standard Specification for Steel Sheet, Twin-Roll Cast, Zinc-Coated (Galvanized) by the Hot-Dip Process
Publisher: ASTM International
Year: 2021
ASTM A1081/A1081M-21 - Standard Test Method for Evaluating Bond of Seven-Wire Steel Prestressing Strand
Publisher: ASTM International
Year: 2021
ASTM A1113/A1113M-20e1 - Standard Specification for Corrugated Steel Structural Plate, Polymer-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
Publisher: ASTM International
Year: 2020
ASTM A1118-21 - Standard Index of Specifications for Cast Iron Soil Pipe and Fittings
Publisher: ASTM International
Year: 2021
ASTM A1119-20e1 - Standard Specification for Welded Partially Corrugated Tube for Potable Water and General Service
Publisher: ASTM International
Year: 2020
ASTM B86-18e1 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2018
ASTM B349/B349M-16(2021) - Standard Specification for Zirconium Sponge and Other Forms of Virgin Metal for Nuclear Application
Publisher: ASTM International
Year: 2021
ASTM B350/B350M-11(2021) - Standard Specification for Zirconium and Zirconium Alloy Ingots for Nuclear Application
Publisher: ASTM International
Year: 2021
ASTM B398/B398M-15(2021) - Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes
Publisher: ASTM International
Year: 2021
ASTM B399/B399M-04(2021) - Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
Publisher: ASTM International
Year: 2021
ASTM B418-16a(2021) - Standard Specification for Cast and Wrought Galvanic Zinc Anodes
Publisher: ASTM International
Year: 2021
ASTM B427-21 - Standard Specification for Gear Bronze Alloy Castings
Publisher: ASTM International
Year: 2021
ASTM B594-19e1 - Standard Practice for Ultrasonic Inspection of Aluminum-Alloy Wrought Products
Publisher: ASTM International
Year: 2019
ASTM B614-16(2021) - Standard Practice for Descaling and Cleaning Zirconium and Zirconium Alloy Surfaces
Publisher: ASTM International
Year: 2021
ASTM B617-98(2021) - Standard Specification for Coin Silver Electrical Contact Alloy
Publisher: ASTM International
Year: 2021
ASTM B677-21 - Standard Specification for Nickel-Iron-Chromium-Molybdenum and Iron-Nickel-Chromium-Molybdenum-Copper Seamless Pipe and Tube
Publisher: ASTM International
Year: 2021
ASTM B726-02(2021) - Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Welded Tube
Publisher: ASTM International
Year: 2021
ASTM B737-10(2021) - Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
Publisher: ASTM International
Year: 2021
ASTM B780-16(2021) - Standard Specification for 75â_%% Silver, 24.5â_%% Copper, 0.5â_%% Nickel Electrical Contact Alloy
Publisher: ASTM International
Year: 2021
ASTM B793-16(2021) - Standard Specification for Zinc Casting Alloy Ingot for Sheet Metal Forming Dies and Plastic Injection Molds
Publisher: ASTM International
Year: 2021
ASTM B800-05(2021) - Standard Specification for 8000 Series Aluminum Alloy Wire for Electrical Purposesâ_"Annealed and Intermediate Tempers
Publisher: ASTM International
Year: 2021
ASTM B836-00(2021) - Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
Publisher: ASTM International
Year: 2021
ASTM B901-04(2021) - Standard Specification for Compressed Round Stranded Aluminum Conductors Using Single Input Wire Construction
Publisher: ASTM International
Year: 2021
ASTM B939-21 - Standard Test Method for Radial Crushing Strength, K , of Powder Metallurgy (PM) Bearings and Structural Materials
Publisher: ASTM International
Year: 2021
ASTM B983-21 - Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
Publisher: ASTM International
Year: 2021
ASTM B1007-21 - Standard Specification for Welded Precipitation Hardenable or Cold Worked, Nickel Alloy Tube
Publisher: ASTM International
Year: 2021
ASTM B1017-21 - Standard Specification for Seamless Copper-Iron Tube for Air Conditioning and Refrigeration
Publisher: ASTM International
Year: 2021
ASTM B1018-21 - Standard Specification for Seamless Copper-Iron Tube for Air Conditioning and Refrigeration Field Service
Publisher: ASTM International
Year: 2021
ASTM C31/C31M-21 - Standard Practice for Making and Curing Concrete Test Specimens in the Field
Publisher: ASTM International
Year: 2021
ASTM C39/C39M-21 - Standard Test Method for Compressive Strength of Cylindrical Concrete Specimens
Publisher: ASTM International
Year: 2021
ASTM C78/C78M-21 - Standard Test Method for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
Publisher: ASTM International
Year: 2021
ASTM C94/C94M-21 - Standard Specification for Ready-Mixed Concrete
Publisher: ASTM International
Year: 2021
ASTM C133-97(2021) - Standard Test Methods for Cold Crushing Strength and Modulus of Rupture of Refractories
Publisher: ASTM International
Year: 2021
ASTM C159-06(2021) - Standard Specification for Vitrified Clay Filter Blocks
Publisher: ASTM International
Year: 2021
ASTM C240-21 - Standard Test Methods for Testing Cellular Glass Insulation Block
Publisher: ASTM International
Year: 2021
ASTM C303-21 - Standard Test Method for Dimensions and Density of Preformed Block and Boardâ_"Type Thermal Insulation
Publisher: ASTM International
Year: 2021
ASTM C315-07(2021) - Standard Specification for Clay Flue Liners and Chimney Pots
Publisher: ASTM International
Year: 2021
ASTM C367/C367M-16(2021) - Standard Test Methods for Strength Properties of Prefabricated Architectural Acoustical Tile or Lay-In Ceiling Panels
Publisher: ASTM International
Year: 2020
ASTM C469/C469M-14e1 - Standard Test Method for Static Modulus of Elasticity and Poisson's Ratio of Concrete in Compression
Publisher: ASTM International
Year: 2014
ASTM C501-21 - Standard Test Method for Relative Resistance to Wear of Unglazed Ceramic Tile by the Taber Abraser
Publisher: ASTM International
Year: 2021
ASTM C552-21 - Standard Specification for Cellular Glass Thermal Insulation
Publisher: ASTM International
Year: 2021
ASTM C583-15(2021) - Standard Test Method for Modulus of Rupture of Refractory Materials at Elevated Temperatures
Publisher: ASTM International
Year: 2021
ASTM C634-13(2021) - Standard Terminology Relating to Building and Environmental Acoustics
Publisher: ASTM International
Year: 2020
ASTM C730-98(2021) - Standard Test Method for Knoop Indentation Hardness of Glass
Publisher: ASTM International
Year: 2020
ASTM C828-11(2021) - Standard Test Method for Low-Pressure Air Test of Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2021
ASTM C832-00(2021) - Standard Test Method for Measuring Thermal Expansion and Creep of Refractories Under Load
Publisher: ASTM International
Year: 2021
ASTM C877-21 - Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
Publisher: ASTM International
Year: 2021
ASTM C877M-21 - Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
Publisher: ASTM International
Year: 2021
ASTM C922-21 - Standard Specification for Sintered Gadolinium Oxide-Uranium Dioxide Pellets for Light Water Reactors
Publisher: ASTM International
Year: 2020
ASTM C942/C942M-21 - Standard Test Method for Compressive Strength of Grouts for Preplaced-Aggregate Concrete in the Laboratory
Publisher: ASTM International
Year: 2021
ASTM C1009-21 - Standard Guide for Establishing and Maintaining a Quality Assurance Program for Analytical Laboratories Within the Nuclear Industry
Publisher: ASTM International
Year: 2021
ASTM C1136-21 - Standard Specification for Flexible, Low Permeance Vapor Retarders for Thermal Insulation
Publisher: ASTM International
Year: 2021
ASTM C1197-20e1 - Standard Test Method for In Situ Measurement of Masonry Deformability Properties Using the Flatjack Method
Publisher: ASTM International
Year: 2020
ASTM C1205-20 - Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
Publisher: ASTM International
Year: 2020
ASTM C1210-21 - Standard Guide for Establishing a Measurement System Quality Control Program for Analytical Chemistry Laboratories Within Nuclear Industry
Publisher: ASTM International
Year: 2021
ASTM C1222-21 - Standard Practice for Evaluation of Laboratories Testing Hydraulic Cement
Publisher: ASTM International
Year: 2020
ASTM C1238-97(2021) - Standard Guide for Installation of Walk-Through Metal Detectors
Publisher: ASTM International
Year: 2020
ASTM C1242-21 - Standard Guide for Selection, Design, and Installation of Dimension Stone Attachment Systems
Publisher: ASTM International
Year: 2021
ASTM C1258-21 - Standard Test Method for Elevated Temperature and Humidity Resistance of Vapor Retarders for Insulation
Publisher: ASTM International
Year: 2021
ASTM C1269-97(2021) - Standard Practice for Adjusting Operational Sensitivity Setting of In-Plant Walk-Through Metal Detectors
Publisher: ASTM International
Year: 2020
ASTM C1270-97(2021) - Standard Practice for Detection Sensitivity Mapping of In-Plant Walk-Through Metal Detectors
Publisher: ASTM International
Year: 2020
ASTM C1283-15(2021) - Standard Practice for Installing Clay Flue Lining
Publisher: ASTM International
Year: 2021
ASTM C1309-97(2021) - Standard Practice for Performance Evaluation of In-Plant Walk-Through Metal Detectors
Publisher: ASTM International
Year: 2020
ASTM C1376-21 - Standard Specification for Pyrolytic and Vacuum Deposition Coatings on Flat Glass
Publisher: ASTM International
Year: 2021
ASTM C1427-21 - Standard Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2021
ASTM C1460-21 - Standard Specification for Shielded Transition Couplings for Use with Dissimilar DWV Pipe and Fittings Above Ground
Publisher: ASTM International
Year: 2021
ASTM C1507-20 - Standard Test Method for Radiochemical Determination of Strontium-90 in Soil
Publisher: ASTM International
Year: 2020
ASTM C1524-20 - Standard Test Method for Water-Extractable Chloride in Aggregate (Soxhlet Method)
Publisher: ASTM International
Year: 2020
ASTM C1580-20 - Standard Test Method for Water-Soluble Sulfate in Soil
Publisher: ASTM International
Year: 2020
ASTM C1587/C1587M-21 - Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
Publisher: ASTM International
Year: 2021
ASTM C1689-21 - Standard Practice for Subsampling of Uranium Hexafluoride
Publisher: ASTM International
Year: 2021
ASTM C1710-21 - Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
Publisher: ASTM International
Year: 2021
ASTM C1728-21 - Standard Specification for Flexible Aerogel Insulation
Publisher: ASTM International
Year: 2021
ASTM C1729-21 - Standard Specification for Aluminum Jacketing for Insulation
Publisher: ASTM International
Year: 2021
ASTM C1729M-21 - Standard Specification for Aluminum Jacketing for Insulation
Publisher: ASTM International
Year: 2021
ASTM C1733-21 - Standard Test Method for Distribution Coefficients of Inorganic Species by Batch Method
Publisher: ASTM International
Year: 2021
ASTM C1751-21 - Standard Guide for Sampling Radioactive Tank Waste
Publisher: ASTM International
Year: 2020
ASTM C1767-21 - Standard Specification for Stainless Steel Jacketing for Insulation
Publisher: ASTM International
Year: 2021
ASTM C1767M-21 - Standard Specification for Stainless Steel Jacketing for Insulation
Publisher: ASTM International
Year: 2021
ASTM C1770-21 - Standard Test Method for Determination of Loose and Tapped Bulk Densities of Small Quantities of Plutonium Oxide
Publisher: ASTM International
Year: 2020
ASTM C1901-21 - Standard Test Method for Measuring Optical Retardation in Flat Architectural Glass
Publisher: ASTM International
Year: 2020
ASTM C1901-21e1 - Standard Test Method for Measuring Optical Retardation in Flat Architectural Glass
Publisher: ASTM International
Year: 2020
ASTM C1901-21e2 - Standard Test Method for Measuring Optical Retardation in Flat Architectural Glass
Publisher: ASTM International
Year: 2020
ASTM D8-21 - Standard Terminology Relating to Materials for Roads and Pavements
Publisher: ASTM International
Year: 2020
ASTM D70/D70M-21 - Standard Test Method for Specific Gravity and Density of Semi-Solid Asphalt Binder (Pycnometer Method)
Publisher: ASTM International
Year: 2020
ASTM D167/D167M-21 - Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
Publisher: ASTM International
Year: 2021
ASTM D228/D228M-19a - Standard Test Methods for Sampling, Testing, and Analysis of Asphalt Roll Roofing, Cap Sheets, and Shingles Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2019
ASTM D228/D228M-21 - Standard Test Methods for Sampling, Testing, and Analysis of Asphalt Roll Roofing, Cap Sheets, and Shingles Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2021
ASTM D350-21 - Standard Test Methods for Flexible Treated Sleeving Used for Electrical Insulation
Publisher: ASTM International
Year: 2020
ASTM D396-21 - Standard Specification for Fuel Oils
Publisher: ASTM International
Year: 2021
ASTM D412-16e1 - Standard Test Methods for Vulcanized Rubber and Thermoplastic Elastomersâ_"Tension
Publisher: ASTM International
Year: 2016
ASTM D429-14e1 - Standard Test Methods for Rubber Propertyâ_"Adhesion to Rigid Substrates
Publisher: ASTM International
Year: 2014
ASTM D470-21 - Standard Test Methods for Crosslinked Insulations and Jackets for Wire and Cable
Publisher: ASTM International
Year: 2021
ASTM D619-21 - Standard Test Methods for Vulcanized Fibre Used for Electrical Insulation
Publisher: ASTM International
Year: 2020
ASTM D623-07(2019)e1 - Standard Test Methods for Rubber Propertyâ_"Heat Generation and Flexing Fatigue In Compression
Publisher: ASTM International
Year: 2019
ASTM D653-21 - Standard Terminology Relating to Soil, Rock, and Contained Fluids
Publisher: ASTM International
Year: 2021
ASTM D850-21 - Standard Test Method for Distillation of Industrial Aromatic Hydrocarbons and Related Materials
Publisher: ASTM International
Year: 2021
ASTM D868-21 - Standard Practice for Determination of Degree of Bleeding of Traffic Paint
Publisher: ASTM International
Year: 2020
ASTM D876-21 - Standard Test Methods for Nonrigid Vinyl Chloride Polymer Tubing Used for Electrical Insulation
Publisher: ASTM International
Year: 2020
ASTM D1004-21 - Standard Test Method for Tear Resistance (Graves Tear) of Plastic Film and Sheeting
Publisher: ASTM International
Year: 2021
ASTM D1025-10(2021) - Standard Test Method for Nonvolatile Residue of Polymerization-Grade Butadiene
Publisher: ASTM International
Year: 2020
ASTM D1084-16(2021) - Standard Test Methods for Viscosity of Adhesives
Publisher: ASTM International
Year: 2021
ASTM D1102-84(2021) - Standard Test Method for Ash in Wood
Publisher: ASTM International
Year: 2021
ASTM D1105-21 - Standard Test Method for Preparation of Extractive-Free Wood
Publisher: ASTM International
Year: 2021
ASTM D1106-21 - Standard Test Method for Acid-Insoluble Lignin in Wood,
Publisher: ASTM International
Year: 2021
ASTM D1107-21 - Standard Test Method for Ethanol-Toluene Solubility of Wood,
Publisher: ASTM International
Year: 2021
ASTM D1108-21 - Standard Test Method for Dichloromethane Solubles in Wood,
Publisher: ASTM International
Year: 2021
ASTM D1144-99(2021) - Standard Practice for Determining Strength Development of Adhesive Bonds
Publisher: ASTM International
Year: 2021
ASTM D1290-95(2021) - Standard Test Method for Sediment in Water-Emulsion Polishes by Centrifuge
Publisher: ASTM International
Year: 2021
ASTM D1310-14(2021) - Standard Test Method for Flash Point and Fire Point of Liquids by Tag Open-Cup Apparatus
Publisher: ASTM International
Year: 2021
ASTM D1337-10(2021) - Standard Practice for Storage Life of Adhesives by Viscosity and Bond Strength
Publisher: ASTM International
Year: 2021
ASTM D1338-99(2021) - Standard Practice for Working Life of Liquid or Paste Adhesives by Consistency and Bond Strength
Publisher: ASTM International
Year: 2021
ASTM D1489-09(2021) - Standard Test Method for Nonvolatile Content of Aqueous Adhesives
Publisher: ASTM International
Year: 2021
ASTM D1743-21 - Standard Test Method for Determining Corrosion Preventive Properties of Lubricating Greases
Publisher: ASTM International
Year: 2021
ASTM D1762-84(2021) - Standard Test Method for Chemical Analysis of Wood Charcoal
Publisher: ASTM International
Year: 2021
ASTM D1790-21 - Standard Test Method for Brittleness Temperature of Plastic Sheeting by Impact
Publisher: ASTM International
Year: 2021
ASTM D1986-14(2021) - Standard Test Method for Determining the Apparent Viscosity of Polyethylene Wax
Publisher: ASTM International
Year: 2021
ASTM D2136-19e1 - Standard Test Method for Coated Fabricsâ_"Low-Temperature Bend Test
Publisher: ASTM International
Year: 2019
ASTM D2162-21 - Standard Practice for Basic Calibration of Master Viscometers and Viscosity Oil Standards
Publisher: ASTM International
Year: 2021
ASTM D2219-21 - Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60â_%A°C Operation
Publisher: ASTM International
Year: 2020
ASTM D2220-21 - Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75â_%A°C Operation
Publisher: ASTM International
Year: 2020
ASTM D2230-17e1 - Standard Test Method for Rubber Propertyâ_"Extrudability of Unvulcanized Compounds
Publisher: ASTM International
Year: 2017
ASTM D2412-21 - Standard Test Method for Determination of External Loading Characteristics of Plastic Pipe by Parallel-Plate Loading
Publisher: ASTM International
Year: 2021
ASTM D2444-21 - Standard Practice for Determination of the Impact Resistance of Thermoplastic Pipe and Fittings by Means of a Tup (Falling Weight)
Publisher: ASTM International
Year: 2021
ASTM D2509-20a - Standard Test Method for Measurement of Load-Carrying Capacity of Lubricating Grease (Timken Method)
Publisher: ASTM International
Year: 2020
ASTM D2509-20ae1 - Standard Test Method for Measurement of Load-Carrying Capacity of Lubricating Grease (Timken Method)
Publisher: ASTM International
Year: 2020
ASTM D2633-21 - Standard Test Methods for Thermoplastic Insulations and Jackets for Wire and Cable
Publisher: ASTM International
Year: 2020
ASTM D2671-21 - Standard Test Methods for Heat-Shrinkable Tubing for Electrical Use
Publisher: ASTM International
Year: 2020
ASTM D2672-20e1 - Standard Specification for Joints for IPS PVC Pipe Using Solvent Cement
Publisher: ASTM International
Year: 2020
ASTM D2697-03(2021) - Standard Test Method for Volume Nonvolatile Matter in Clear or Pigmented Coatings
Publisher: ASTM International
Year: 2021
ASTM D2774-21 - Standard Practice for Underground Installation of Thermoplastic Pressure Piping
Publisher: ASTM International
Year: 2021
ASTM D2825-21 - Standard Terminology Relating to Polishes and Related Materials
Publisher: ASTM International
Year: 2021
ASTM D2837-21 - Standard Test Method for Obtaining Hydrostatic Design Basis for Thermoplastic Pipe Materials or Pressure Design Basis for Thermoplastic Pipe Products
Publisher: ASTM International
Year: 2021
ASTM D2859-16(2021) - Standard Test Method for Ignition Characteristics of Finished Textile Floor Covering Materials
Publisher: ASTM International
Year: 2021
ASTM D2903-21 - Standard Specification for Crosslinked Chlorinated Polyolefin Heat-Shrinkable Tubing for Electrical Insulation
Publisher: ASTM International
Year: 2020
ASTM D3032-21 - Standard Test Methods for Hookup Wire Insulation
Publisher: ASTM International
Year: 2020
ASTM D3078-02(2021)e1 - Standard Test Method for Determination of Leaks in Flexible Packaging by Bubble Emission
Publisher: ASTM International
Year: 2021
ASTM D3144-21 - Standard Specification for Crosslinked Poly(Vinylidene Fluoride) Heat-Shrinkable Tubing for Electrical Insulation
Publisher: ASTM International
Year: 2020
ASTM D3147-21 - Standard Test Method for Testing Stop-Leak Additives for Engine Coolants
Publisher: ASTM International
Year: 2021
ASTM D3150-21 - Standard Specification for Crosslinked and Noncrosslinked Poly(Vinyl Chloride) Heat-Shrinkable Tubing for Electrical Insulation
Publisher: ASTM International
Year: 2020
ASTM D3267-20 - Standard Test Method for Separation and Collection of Particulate and Water-Soluble Gaseous Fluorides in the Atmosphere (Filter and Impinger Method)
Publisher: ASTM International
Year: 2020
ASTM D3344-90(2021) - Standard Test Method for Total Wax Content of Corrugated Paperboard
Publisher: ASTM International
Year: 2020
ASTM D3367-21 - Standard Test Method for Plasticizer Sorption of Poly(Vinyl Chloride) Resins Under Applied Centrifugal Force
Publisher: ASTM International
Year: 2021
ASTM D3410/D3410M-16e1 - Standard Test Method for Compressive Properties of Polymer Matrix Composite Materials with Unsupported Gage Section by Shear Loading
Publisher: ASTM International
Year: 2016
ASTM D3430-95(2021) - Standard Test Method for Clarity and Yellowness of Liquid Water-Based Clear Floor Polishes
Publisher: ASTM International
Year: 2021
ASTM D3535-07a(2021) - Standard Test Method for Resistance to Creep Under Static Loading for Structural Wood Laminating Adhesives Used Under Exterior Exposure Conditions
Publisher: ASTM International
Year: 2021
ASTM D3614-07(2021) - Standard Guide for Laboratories Engaged in Sampling and Analysis of Atmospheres and Emissions
Publisher: ASTM International
Year: 2021
ASTM D3638-21 - Standard Test Method for Comparative Tracking Index of Electrical Insulating Materials
Publisher: ASTM International
Year: 2020
ASTM D3642-13(2021) - Standard Test Method for Softening Point of Certain Alkali-Soluble Resins
Publisher: ASTM International
Year: 2021
ASTM D3675-21 - Standard Test Method for Surface Flammability of Flexible Cellular Materials Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2021
ASTM D3804-02(2021) - Standard Test Method for Iron in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2021
ASTM D3836-13(2021) - Standard Practice for Evaluation of Automotive Polish
Publisher: ASTM International
Year: 2021
ASTM D3843-16(2021)e1 - Standard Practice for Quality Assurance for Protective Coatings Applied to Nuclear Facilities
Publisher: ASTM International
Year: 2021
ASTM D3911-16(2021) - Standard Test Method for Evaluating Coatings Used in Light-Water Nuclear Power Plants at Simulated Design Basis Accident (DBA) Conditions
Publisher: ASTM International
Year: 2021
ASTM D3978-21 - Standard Practice for Algal Growth Potential Testing with Pseudokirchneriella subcapitata
Publisher: ASTM International
Year: 2021
ASTM D4051-10(2021) - Standard Practice for Preparation of Low-Pressure Gas Blends
Publisher: ASTM International
Year: 2020
ASTM D4078-02(2021) - Standard Specification for Water Emulsion Floor Polish
Publisher: ASTM International
Year: 2021
ASTM D4245-21 - Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90 A°C Dry/75 A°C Wet Operation
Publisher: ASTM International
Year: 2020
ASTM D4286-08(2021) - Standard Practice for Determining Coating Contractor Qualifications for Nuclear Powered Electric Generation Facilities
Publisher: ASTM International
Year: 2021
ASTM D4308-21 - Standard Test Method for Electrical Conductivity of Liquid Hydrocarbons by Precision Meter
Publisher: ASTM International
Year: 2020
ASTM D4338-97(2021) - Standard Test Method for Flexibility Determination of Supported Adhesive Films by Mandrel Bend
Publisher: ASTM International
Year: 2021
ASTM D4355/D4355M-21 - Standard Test Method for Deterioration of Geotextiles by Exposure to Light, Moisture, and Heat in a Xenon Arc-Type Apparatus
Publisher: ASTM International
Year: 2021
ASTM D4419-90(2021) - Standard Test Method for Measurement of Transition Temperatures of Petroleum Waxes by Differential Scanning Calorimetry (DSC)
Publisher: ASTM International
Year: 2020
ASTM D4426-01(2021) - Standard Test Method for Determination of Percent Nonvolatile Content of Liquid Phenolic Resins Used for Wood Laminating
Publisher: ASTM International
Year: 2021
ASTM D4447-21 - Standard Guide for Disposal of Laboratory Chemicals and Samples
Publisher: ASTM International
Year: 2021
ASTM D4451-02(2021) - Standard Test Method for Pigment Content of Paints by Low-Temperature Ashing
Publisher: ASTM International
Year: 2021
ASTM D4496-21 - Standard Test Method for D-C Resistance or Conductance of Moderately Conductive Materials
Publisher: ASTM International
Year: 2020
ASTM D4538-21 - Standard Terminology Relating to Protective Coating and Lining Work for Power Generation Facilities
Publisher: ASTM International
Year: 2021
ASTM D4597-10(2021) - Standard Practice for Sampling Workplace Atmospheres to Collect Gases or Vapors with Solid Sorbent Diffusive Samplers
Publisher: ASTM International
Year: 2021
ASTM D4599-21 - Standard Practice for Measuring the Concentration of Toxic Gases or Vapors Using Length-of-Stain Dosimeters
Publisher: ASTM International
Year: 2021
ASTM D4783-01(2021) - Standard Test Methods for Resistance of Adhesive Preparations in Container to Attack by Bacteria, Yeast, and Fungi
Publisher: ASTM International
Year: 2021
ASTM D4789-20e1 - Standard Test Method for Solution Color of Bisphenol A (4,4â_² -Isopropylidenediphenol)
Publisher: ASTM International
Year: 2020
ASTM D4806-21 - Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2021
ASTM D4814-21a - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2021
ASTM D4834-03(2021) - Standard Test Method for Detection of Lead in Paint by Direct Aspiration Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2021
See more:
1
50
100
150
160
170
180
190
200
210
213
214
215
216
217
218
219
220
221
222
223
224
225
230
Search Within Standards