ASTM E2510-20 - Standard Test Method for Torque Calibration or Conformance of Rheometers
Publisher: ASTM International
Year: 2020
ASTM E2647-20 - Standard Test Method for Quantification of Pseudomonas aeruginosa Biofilm Grown Using Drip Flow Biofilm Reactor with Low Shear and Continuous Flow
Publisher: ASTM International
Year: 2020
ASTM E2898-20 - Standard Guide for Risk-Based Validation of Analytical Methods for PAT Applications
Publisher: ASTM International
Year: 2020
ASTM E2899-19e1 - Standard Test Method for Measurement of Initiation Toughness in Surface Cracks Under Tension and Bending
Publisher: ASTM International
Year: 2019
ASTM E2995-15a(2020) - Standard Specification for ASTM Thermohydrometers with Integral Low-Hazard Thermometers
Publisher: ASTM International
Year: 2020
ASTM E3176-20 - Standard Guide for Forensic Engineering Expert Reports
Publisher: ASTM International
Year: 2020
ASTM E3220-20 - Standard Guide for Characterization of Graphene Flakes
Publisher: ASTM International
Year: 2020
ASTM E3241-20 - Standard Guide for Coordination and Cooperation between Facilities, Local Emergency Planning Committees, and Emergency Responders
Publisher: ASTM International
Year: 2020
ASTM E3251-20 - Standard Test Method for Microbial Ingress Testing on Single-Use Systems
Publisher: ASTM International
Year: 2020
ASTM F96-77(2020) - Standard Specification for Electronic Grade Alloys of Copper and Nickel in Wrought Forms
Publisher: ASTM International
Year: 2020
ASTM F180-94(2020) - Standard Test Method for Density of Fine Wire and Ribbon Wire for Electronic Devices
Publisher: ASTM International
Year: 2020
ASTM F205-94(2020) - Standard Test Method for Measuring Diameter of Fine Wire by Weighing
Publisher: ASTM International
Year: 2020
ASTM F256-05(2020) - Standard Specification for Chromium-Iron Sealing Alloys with 18 or 28 Percent Chromium
Publisher: ASTM International
Year: 2020
ASTM F290-94(2020) - Standard Specification for Round Wire for Winding Electron Tube Grid Laterals
Publisher: ASTM International
Year: 2020
ASTM F432-19 - Standard Specification for Roof and Rock Bolts and Accessories
Publisher: ASTM International
Year: 2019
ASTM F449-20 - Standard Practice for Subsurface Installation of Corrugated Polyethylene Pipe for Agricultural Drainage or Water Table Control
Publisher: ASTM International
Year: 2020
ASTM F510/F510M-20 - Standard Test Method for Resistance to Abrasion of Resilient Floor Coverings Using an Abrader with a Grit Feed Method
Publisher: ASTM International
Year: 2020
ASTM F762/F762M-08(2020)e1 - Standard Test Method for Determining Change in Groove (or Void) Depth With Distance Traveled for Passenger Car Tires
Publisher: ASTM International
Year: 2020
ASTM F788-20 - Standard Specification for Surface Discontinuities of Bolts, Screws, Studs, and Rivets, Inch and Metric Series
Publisher: ASTM International
Year: 2020
ASTM F836M-20 - Standard Specification for Style 1 Stainless Steel Metric Nuts (Metric)
Publisher: ASTM International
Year: 2020
ASTM F837-20 - Standard Specification for Stainless Steel Socket Head Cap Screws
Publisher: ASTM International
Year: 2020
ASTM F837M-20 - Standard Specification for Stainless Steel Socket Head Cap Screws [Metric]
Publisher: ASTM International
Year: 2020
ASTM F901-20 - Standard Specification for Aluminum Transmission Tower Bolts and Nuts
Publisher: ASTM International
Year: 2020
ASTM F1016-07(2020) - Standard Practice for Linear Tire Treadwear Data Analysis
Publisher: ASTM International
Year: 2020
ASTM F1165-20 - Standard Test Method for Measuring Angular Displacement of Multiple Images in Transparent Parts
Publisher: ASTM International
Year: 2020
ASTM F1417-11A(2019)e1 - Standard Practice for Installation Acceptance of Plastic Non-pressure Sewer Lines Using Low-Pressure Air
Publisher: ASTM International
Year: 2019
ASTM F1805-20 - Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
Publisher: ASTM International
Year: 2020
ASTM F2009-20 - Standard Test Method for Determining the Axial Disassembly Force of Taper Connections of Modular Prostheses
Publisher: ASTM International
Year: 2020
ASTM F2169-15(2020) - Standard Specification for Resilient Stair Treads
Publisher: ASTM International
Year: 2020
ASTM F2469-20 - Standard Test Method for Measuring Optical Angular Deviation of Transparent Parts Using the Double-Exposure Method
Publisher: ASTM International
Year: 2020
ASTM F2619/F2619M-20 - Standard Specification for High-Density Polyethylene (PE) Line Pipe
Publisher: ASTM International
Year: 2020
ASTM F2780-20 - Standard Guide for Design and Construction of Expanded Metal Security Fences and Barriers
Publisher: ASTM International
Year: 2020
ASTM F2783-20 - Standard Practice for Design, Manufacture, Operation, Maintenance, and Inspection of Amusement Rides and Devices, in Canada
Publisher: ASTM International
Year: 2020
ASTM F2823-20 - Standard Guide for In-Situ Burning of Oil Spills in Marshes
Publisher: ASTM International
Year: 2020
ASTM F2842-20 - Standard Specification for Reins Used in Thoroughbred and Quarter Horse Racing
Publisher: ASTM International
Year: 2020
ASTM F3062/F3062M-20 - Standard Specification for Aircraft Powerplant Installation
Publisher: ASTM International
Year: 2020
ASTM F3168-20 - Standard Practice for Hayride Attractions
Publisher: ASTM International
Year: 2020
ASTM F3249-20 - Standard Specification for Treestands, Climbing Sticks, and Tripod or Tower Stands
Publisher: ASTM International
Year: 2020
ASTM F3390-20 - Standard Specification for 3 through 24 in. Lined Flexible Corrugated Polyethylene Pipe for Land Drainage Applications
Publisher: ASTM International
Year: 2020
ASTM G47-20 - Standard Test Method for Determining Susceptibility to Stress-Corrosion Cracking of 2XXX and 7XXX Aluminum Alloy Products
Publisher: ASTM International
Year: 2020
ASTM G69-20 - Standard Test Method for Measurement of Corrosion Potentials of Aluminum Alloys
Publisher: ASTM International
Year: 2020
ASTM UOP936-20 - Combined Nitrogen in LPG by Chemiluminescence
Publisher: ASTM International
Year: 2020
P2143.1/D9.1, Apr 2020 - IEEE Draft Standard for General Process of Cryptocurrency Payment
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P1901.1.1/D0.7, Sept 2019 - IEEE Approved Draft Standard Test Procedures for IEEE 1901.1 Standard for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P1857.8/D3, Mar 2020 - IEEE Draft Standard for 2nd Generation Audio Coding
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P802.15.4z/D08, Mar 2020 - IEEE Approved Draft Standard for Low-Rate Wireless Networks Amendment: Enhanced Ultra WideBand (UWB) Physical Layers (PHYs) and Associated Ranging Techniques
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P802.1Qcx/D2.1, Feb2020 - IEEE Approved Draft Standard for Local and Metropolitan Area Networks--Bridges and Bridged Networks Amendment: YANG Data Model for Connectivity Fault Management
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P802.1CMde/D2.1, Feb2020 - IEEE Approved Draft Standard for Local and metropolitan area networks -- Time-Sensitive Networking for Fronthaul Amendment: Enhancements to Fronthaul Profiles to Support New Fronthaul Interface, Synchronization, and Syntonization Standards
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P802.3ca/D3.1, Jan 2020 - IEEE Approved Draft Standard for Ethernet Amendment: Physical Layer Specifications and Management Parameters for 25 Gb/s and 50 Gb/s Passive Optical Networks
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P802.15.4w/D6, Oct 2019 - IEEE Draft Standard for Low-Rate Wireless Networks Amendment for a Low Power Wide Area Network (LPWAN) extension to the Low Energy Critical Infrastructure Monitoring (LECIM) Physical layer (PHY)
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2019
RP 2112-21:2020 - Open Binding of Distribution Channel IDs and Timestamps (OBID-TLC) - Conformance Test Materials
Publisher: Society of Motion Picture and Television Engineers
Year: 2020
EG 2112-2:2020 - Audience Measurement Ecosystem
Publisher: Society of Motion Picture and Television Engineers
Year: 2020
RP 2112-11:2020 - Open Binding of Content Identifiers (OBID) — Conformance Test Materials
Publisher: Society of Motion Picture and Television Engineers
Year: 2020
ST 429-2:2019 - D-Cinema Packaging — DCP Operational Constraints
Publisher: Society of Motion Picture and Television Engineers
Year: 2020
P2140.5/D8, Mar 2020 - IEEE Draft Standard for Custodian Framework of Cryptocurrency
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P2140.5/D8.1, Apr 2020 - IEEE Approved Draft Standard for Custodian Framework of Cryptocurrency
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
PC37.012a/D1.8, Apr 2020 - IEEE Approved Draft Guide for the Application of Capacitance Current Switching for AC High-Voltage Circuit Breakers Above 1000 V Amendment Changing the Capacitive Inrush/Outrush Limitations of Switchgear
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P1848/D7, Mar 2020 - IEEE Approved Draft Techniques & Measures to Manage Functional Safety and Other Risks With Regard to Electromagnetic Disturbances
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P1800.2/D8, Mar 2020 - IEEE Approved Draft Standard for Universal Verification Methodology Language Reference Manual
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P62.42.4/D8, Mar 2020 - IEEE Approved Draft Guide for the Application of Surge-Protective Components in Surge Protective Devices and Equipment Ports - Part 4 Thermally Activated Current Limiters
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P3005.4/D10, Feb 2020 - IEEE Approved Draft Recommended Practice for Design and Operational Considerations for Improving the Reliability of Emergency and Stand-By Power Systems
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P802.1AE-2018-Rev/Cor1/D1.0, Aug 2019 - IEEE Approved Draft Standard for Local and Metropolitan Area Networks-Media Access Control (MAC) Security - Corrigendum 1: Tag Control Information Figure
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P1588/D1.6, Aug 2019 - IEEE Approved Draft Standard for a Precision Clock Synchronization Protocol for Networked Measurement and Control Systems
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2019
1588-2008 - IEEE Standard for a Precision Clock Synchronization Protocol for Networked Measurement and Control Systems - Redline
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2008
P952/D08, Jun 2020 - IEEE Draft Standard Specification Format Guide and Test Procedure for Single-Axis Interferometric Fiber Optic Gyros
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P2821/D5, Jun 2020 - IEEE Draft Guide for Unmanned Aerial Vehicle-based Patrol Inspection System for Transmission Lines
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
PC62.55/D14, Apr 2020 - IEEE Approved Draft Guide for Surge Protection of DC Power Feeds to Remote Radio Heads
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
PC37.250/D1.30, Nov 2019 - IEEE Approved Draft Guide for Engineering, Implementation, and Management of System Integrity Protection Schemes
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P1609.2.1/D10, Feb 2020 - IEEE Draft Wireless Access in Vehicular Environments (WAVE) --Certificate Management Interfaces for End-entities
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P1901/D4, Jan2020 - IEEE Draft Standard for Broadband over Power Line Networks: Medium Access Control and Physical Layer Specifications
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
P802.1AS-Rev/D8.3, Oct 2019 - IEEE Approved Draft Standard for Local and Metropolitan Area Networks - Timing and Synchronization for Time-Sensitive Applications
Publisher: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Year: 2020
ASTM A29/A29M-20 - Standard Specification for General Requirements for Steel Bars, Carbon and Alloy, Hot-Wrought
Publisher: ASTM International
Year: 2020
ASTM A53/A53M-20 - Standard Specification for Pipe, Steel, Black and Hot-Dipped, Zinc-Coated, Welded and Seamless
Publisher: ASTM International
Year: 2020
ASTM A255-20 - Standard Test Methods for Determining Hardenability of Steel
Publisher: ASTM International
Year: 2020
ASTM A304-20 - Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
Publisher: ASTM International
Year: 2020
ASTM A513/A513M-20 - Standard Specification for Electric-Resistance-Welded Carbon and Alloy Steel Mechanical Tubing
Publisher: ASTM International
Year: 2020
ASTM A575-20 - Standard Specification for Steel Bars, Carbon, Merchant Quality, M-Grades
Publisher: ASTM International
Year: 2020
ASTM A698/A698M-20 - Standard Test Method for Magnetic Shield Efficiency in Attenuating Alternating Magnetic Fields
Publisher: ASTM International
Year: 2020
ASTM A787/A787M-20 - Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
Publisher: ASTM International
Year: 2020
ASTM A871/A871M-20 - Standard Specification for High-Strength Low-Alloy Structural Steel Plate With Atmospheric Corrosion Resistance
Publisher: ASTM International
Year: 2020
ASTM A904-20 - Standard Specification for 50 Nickel-50 Iron Powder Metallurgy Soft Magnetic Parts
Publisher: ASTM International
Year: 2020
ASTM A961/A961M-20 - Standard Specification for Common Requirements for Steel Flanges, Forged Fittings, Valves, and Parts for Piping Applications
Publisher: ASTM International
Year: 2020
ASTM A992/A992M-20 - Standard Specification for Structural Steel Shapes
Publisher: ASTM International
Year: 2020
ASTM A1002-16(2020) - Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
Publisher: ASTM International
Year: 2020
ASTM A1035/A1035M-20 - Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2020
ASTM A1061/A1061M-20a - Standard Test Methods for Testing Multi-Wire Steel Prestressing Strand
Publisher: ASTM International
Year: 2020
ASTM B30-20 - Standard Specification for Copper Alloys in Ingot and Other Remelt Forms
Publisher: ASTM International
Year: 2020
ASTM B187/B187M-20 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2020
ASTM B197/B197M-20 - Standard Specification for Copper-Beryllium Alloy Wire
Publisher: ASTM International
Year: 2020
ASTM B296-20 - Standard Practice for Temper Designations of Magnesium Alloys, Cast and Wrought
Publisher: ASTM International
Year: 2020
ASTM B306-20 - Standard Specification for Copper Drainage Tube (DWV)
Publisher: ASTM International
Year: 2020
ASTM B483/B483M-20 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Tube and Drawn Pipe for General Purpose Applications
Publisher: ASTM International
Year: 2020
ASTM B795-20 - Standard Test Method for Determining the Percentage of Alloyed or Unalloyed Iron Contamination Present in Powder Forged (PF) Steel Materials
Publisher: ASTM International
Year: 2020
ASTM B796-20 - Standard Test Method for Nonmetallic Inclusion Content of Ferrous Powders Intended for Powder Forging (PF) Applications
Publisher: ASTM International
Year: 2020
ASTM B807/B807M-20 - Standard Practice for Extrusion Press Solution Heat Treatment for Aluminum Alloys
Publisher: ASTM International
Year: 2020
ASTM B918/B918M-20 - Standard Practice for Heat Treatment of Wrought Aluminum Alloys
Publisher: ASTM International
Year: 2020
ASTM C28/C28M-10(2020) - Standard Specification for Gypsum Plasters
Publisher: ASTM International
Year: 2020
ASTM C61/C61M-00(2020) - Standard Specification for Gypsum Keene's Cement
Publisher: ASTM International
Year: 2020
ASTM C109/C109M-20b - Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50A mm] Cube Specimens)
Publisher: ASTM International
Year: 2020
ASTM C121/C121M-20 - Standard Test Method for Water Absorption of Slate
Publisher: ASTM International
Year: 2020
ASTM C140/C140M-20a - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2020
ASTM C143/C143M-20 - Standard Test Method for Slump of Hydraulic-Cement Concrete
Publisher: ASTM International
Year: 2020
ASTM C232/C232M-20 - Standard Test Method for Bleeding of Concrete
Publisher: ASTM International
Year: 2020
ASTM C242-20a - Standard Terminology of Ceramic Whitewares and Related Products
Publisher: ASTM International
Year: 2020
ASTM C474-15(2020) - Standard Test Methods for Joint Treatment Materials for Gypsum Board Construction
Publisher: ASTM International
Year: 2020
ASTM C476-20 - Standard Specification for Grout for Masonry
Publisher: ASTM International
Year: 2020
ASTM C534/C534M-20 - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2020
ASTM C559-16(2020) - Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
Publisher: ASTM International
Year: 2020
ASTM C602-20 - Standard Specification for Agricultural Liming Materials
Publisher: ASTM International
Year: 2020
ASTM C650-20 - Standard Test Method for Determination of Resistance to Chemical Substances
Publisher: ASTM International
Year: 2020
ASTM C695-15(2020) - Standard Test Method for Compressive Strength of Carbon and Graphite
Publisher: ASTM International
Year: 2020
ASTM C749-15(2020) - Standard Test Method for Tensile Stress-Strain of Carbon and Graphite
Publisher: ASTM International
Year: 2020
ASTM C781-20 - Standard Practice for Testing Graphite Materials for Gas-Cooled Nuclear Reactor Components
Publisher: ASTM International
Year: 2020
ASTM C783-85(2020) - Standard Practice for Core Sampling of Graphite Electrodes
Publisher: ASTM International
Year: 2020
ASTM C840-20 - Standard Specification for Application and Finishing of Gypsum Board
Publisher: ASTM International
Year: 2020
ASTM C881/C881M-20 - Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
Publisher: ASTM International
Year: 2020
ASTM C882/C882M-20 - Standard Test Method for Bond Strength of Epoxy-Resin Systems Used With Concrete By Slant Shear
Publisher: ASTM International
Year: 2020
ASTM C887-20 - Standard Specification for Packaged, Dry, Combined Materials for Surface Bonding Mortar
Publisher: ASTM International
Year: 2020
ASTM C926-20a - Standard Specification for Application of Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2020
ASTM C936/C936M-20 - Standard Specification for Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2020
ASTM C1025-15(2020) - Standard Test Method for Modulus of Rupture in Bending of Electrode Graphite
Publisher: ASTM International
Year: 2020
ASTM C1063-20 - Standard Specification for Installation of Lathing and Furring to Receive Interior and Exterior Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2020
ASTM C1232-20 - Standard Terminology for Masonry
Publisher: ASTM International
Year: 2020
ASTM C1242-20 - Standard Guide for Selection, Design, and Installation of Dimension Stone Attachment Systems
Publisher: ASTM International
Year: 2020
ASTM C1294-20 - Standard Test Method for Compatibility of Insulating Glass Edge Sealants with Liquid-Applied Glazing Materials
Publisher: ASTM International
Year: 2020
ASTM C1324-20 - Standard Test Method for Examination and Analysis of Hardened Masonry Mortar
Publisher: ASTM International
Year: 2020
ASTM C1355/C1355M-96(2020) - Standard Specification for Glass Fiber Reinforced Gypsum Composites
Publisher: ASTM International
Year: 2020
ASTM C1378-20 - Standard Test Method for Determination of Resistance to Staining
Publisher: ASTM International
Year: 2020
ASTM C1394-20 - Standard Guide for In-Situ Structural Silicone Glazing Evaluation
Publisher: ASTM International
Year: 2020
ASTM C1520-20 - Standard Guide for Paintability of Latex Sealants
Publisher: ASTM International
Year: 2020
ASTM C1534-20 - Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
Publisher: ASTM International
Year: 2020
ASTM C1534-20a - Standard Specification for Flexible Polymeric Foam Sheet Insulation Used as a Thermal and Sound Absorbing Liner for Duct Systems
Publisher: ASTM International
Year: 2020
ASTM C1564-20 - Standard Guide for Use of Silicone Sealants for Protective Glazing Systems
Publisher: ASTM International
Year: 2020
ASTM C1668-20 - Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
Publisher: ASTM International
Year: 2020
ASTM C1716/C1716M-20 - Standard Specification for Compression Testing Machine Requirements for Concrete Masonry Units, Related Units, and Prisms
Publisher: ASTM International
Year: 2020
ASTM C1728-20a - Standard Specification for Flexible Aerogel Insulation
Publisher: ASTM International
Year: 2020
ASTM C1777-20 - Standard Test Method for Rapid Determination of the Methylene Blue Value for Fine Aggregate or Mineral Filler Using a Colorimeter
Publisher: ASTM International
Year: 2020
ASTM C1780-20 - Standard Practice for Installation Methods for Cement-based Adhered Masonry Veneer
Publisher: ASTM International
Year: 2020
ASTM C1861-20 - Standard Specification for Lathing and Furring Accessories, and Fasteners, for Interior and Exterior Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2020
ASTM C1892/C1892M-20 - Standard Test Methods for Strength of Anchors in Masonry
Publisher: ASTM International
Year: 2020
ASTM D20-20 - Standard Test Method for Distillation of Road Tars
Publisher: ASTM International
Year: 2020
ASTM D49-83(2020) - Standard Test Methods of Chemical Analysis of Red Lead
Publisher: ASTM International
Year: 2020
ASTM D79-86(2020) - Standard Specification for Zinc Oxide Pigments
Publisher: ASTM International
Year: 2020
ASTM D83-84(2020) - Standard Specification for Red Lead Pigment
Publisher: ASTM International
Year: 2020
ASTM D86-20 - Standard Test Method for Distillation of Petroleum Products and Liquid Fuels at Atmospheric Pressure
Publisher: ASTM International
Year: 2020
ASTM D153-84(2020) - Standard Test Methods for Specific Gravity of Pigments
Publisher: ASTM International
Year: 2020
ASTM D267-82(2020) - Standard Specification for Gold Bronze Powder
Publisher: ASTM International
Year: 2020
ASTM D269-97(2020) - Standard Test Method for Insoluble Matter in Rosin and Rosin Derivatives
Publisher: ASTM International
Year: 2020
ASTM D305-84(2020) - Standard Test Method for Solvent-Extractable Material in Black Pigments
Publisher: ASTM International
Year: 2020
ASTM D332-87(2020) - Standard Test Method for Relative Tinting Strength of White Pigments by Visual Observation
Publisher: ASTM International
Year: 2020
ASTM D396-20 - Standard Specification for Fuel Oils
Publisher: ASTM International
Year: 2020
ASTM D444-88(2020) - Standard Test Methods for Chemical Analysis of Zinc Yellow Pigment (Zinc Chromate Yellow)
Publisher: ASTM International
Year: 2020
ASTM D464-15(2020) - Standard Test Methods for Saponification Number of Pine Chemical Products Including Tall Oil and Other Related Products
Publisher: ASTM International
Year: 2020
ASTM D465-15(2020) - Standard Test Methods for Acid Number of Pine Chemical Products Including Tall Oil and Other Related Products
Publisher: ASTM International
Year: 2020
ASTM D480-88(2020) - Standard Test Methods for Sampling and Testing of Flaked Aluminum Powders and Pastes
Publisher: ASTM International
Year: 2020
ASTM D561-82(2020) - Standard Specification for Carbon Black Pigment for Paint
Publisher: ASTM International
Year: 2020
ASTM D566-20 - Standard Test Method for Dropping Point of Lubricating Grease
Publisher: ASTM International
Year: 2020
ASTM D711-20 - Standard Test Method for No-Pick-Up Time of Traffic Paint
Publisher: ASTM International
Year: 2020
ASTM D715-86(2020) - Standard Test Methods for Analysis of Barium Sulfate Pigment
Publisher: ASTM International
Year: 2020
ASTM D717-86(2020) - Standard Test Methods for Analysis of Magnesium Silicate Pigment
Publisher: ASTM International
Year: 2020
ASTM D718-86(2020) - Standard Test Methods for Analysis of Aluminum Silicate Pigment
Publisher: ASTM International
Year: 2020
ASTM D746-20 - Standard Test Method for Brittleness Temperature of Plastics and Elastomers by Impact
Publisher: ASTM International
Year: 2020
ASTM D765-87(2020) - Standard Specification for Raw and Burnt Sienna Pigments
Publisher: ASTM International
Year: 2020
ASTM D803-15(2020) - Standard Test Methods for Testing Tall Oil
Publisher: ASTM International
Year: 2020
ASTM D868-10(2020) - Standard Practice for Determination of Degree of Bleeding of Traffic Paint
Publisher: ASTM International
Year: 2020
ASTM D870-15(2020) - Standard Practice for Testing Water Resistance of Coatings Using Water Immersion
Publisher: ASTM International
Year: 2020
ASTM D913-20 - Standard Practice for Evaluating Degree of Pavement Marking Line Wear
Publisher: ASTM International
Year: 2020
ASTM D933-20 - Standard Practice for Reporting Results of Examination and Analysis of Water-Formed Deposits
Publisher: ASTM International
Year: 2020
ASTM D962-81(2020) - Standard Specification for Aluminum Powder and Paste Pigments for Paints
Publisher: ASTM International
Year: 2020
ASTM D964-03(2020) - Standard Specification for Metallic Copper Powder for Use in Antifouling Paints
Publisher: ASTM International
Year: 2020
ASTM D975-20a - Standard Specification for Diesel Fuel
Publisher: ASTM International
Year: 2020
ASTM D977-20 - Standard Specification for Emulsified Asphalt
Publisher: ASTM International
Year: 2020
ASTM D1005-95(2020) - Standard Test Method for Measurement of Dry-Film Thickness of Organic Coatings Using Micrometers
Publisher: ASTM International
Year: 2020
ASTM D1076-15(2020) - Standard Specification for Rubber—Concentrated, Ammonia Preserved, Creamed, and Centrifuged Natural Latex
Publisher: ASTM International
Year: 2020
ASTM D1079-20 - Standard Terminology Relating to Roofing and Waterproofing
Publisher: ASTM International
Year: 2020
ASTM D1129-13(2020) - Standard Terminology Relating to Water
Publisher: ASTM International
Year: 2020
ASTM D1135-86(2020) - Standard Test Methods for Chemical Analysis of Blue Pigments
Publisher: ASTM International
Year: 2020
ASTM D1155-10(2020) - Standard Test Method for Roundness of Glass Spheres
Publisher: ASTM International
Year: 2020
ASTM D1199-86(2020) - Standard Specification for Calcium Carbonate Pigments
Publisher: ASTM International
Year: 2020
ASTM D1212-91(2020) - Standard Test Methods for Measurement of Wet Film Thickness of Organic Coatings
Publisher: ASTM International
Year: 2020
ASTM D1214-10(2020) - Standard Test Method for Sieve Analysis of Glass Spheres
Publisher: ASTM International
Year: 2020
ASTM D1278-91a(2020) - Standard Test Methods for Rubber from Natural Sources—Chemical Analysis
Publisher: ASTM International
Year: 2020
ASTM D1301-91(2020) - Standard Test Methods for Chemical Analysis of White Lead Pigments
Publisher: ASTM International
Year: 2020
ASTM D1316-20 - Standard Test Method for Fineness of Grind of Printing Inks By the NPIRI Grindometer
Publisher: ASTM International
Year: 2020
ASTM D1394-76(2020) - Standard Test Methods for Chemical Analysis of White Titanium Pigments
Publisher: ASTM International
Year: 2020
ASTM D1478-20 - Standard Test Method for Low-Temperature Torque of Ball Bearing Grease
Publisher: ASTM International
Year: 2020
ASTM D1485-07(2020) - Standard Practice for Rubber from Natural Sources—Sampling and Sample Preparation
Publisher: ASTM International
Year: 2020
ASTM D1585-15(2020) - Standard Test Methods for Fatty Acids Content of Pine Chemicals, Including Rosin, Tall Oil, and Related Products
Publisher: ASTM International
Year: 2020
ASTM D1648-86(2020) - Standard Specification for Basic Lead Silicochromate Pigment
Publisher: ASTM International
Year: 2020
ASTM D1712-09(2020) - Standard Practice for Resistance of Plastics to Sulfide Staining
Publisher: ASTM International
Year: 2020
ASTM D1742-20 - Standard Test Method for Oil Separation from Lubricating Grease During Storage
Publisher: ASTM International
Year: 2020
ASTM D1838-20 - Standard Test Method for Copper Strip Corrosion by Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2020
ASTM D1844-86(2020) - Standard Test Methods for Chemical Analysis of Basic Lead Silicochromate
Publisher: ASTM International
Year: 2020
ASTM D1845-86(2020) - Standard Test Methods for Chemical Analysis of Strontium Chromate Pigment
Publisher: ASTM International
Year: 2020
ASTM D1909-13(2020)e1 - Standard Tables of Commercial Moisture Regains and Commercial Allowances for Textile Fibers
Publisher: ASTM International
Year: 2020
ASTM D1976-20 - Standard Test Method for Elements in Water by Inductively-Coupled Plasma Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2020
ASTM D2066-07(2020) - Standard Test Methods for Relative Tinting Strength of Paste-Type Printing Ink Dispersions
Publisher: ASTM International
Year: 2020
ASTM D2067-97(2020) - Standard Test Method for Coarse Particles in Printing Ink Dispersions
Publisher: ASTM International
Year: 2020
ASTM D2205-20 - Standard Guide for Selection of Tests for Traffic Paints
Publisher: ASTM International
Year: 2020
ASTM D2227-96(2020) - Standard Specification for Natural Rubber (NR) Technical Grades
Publisher: ASTM International
Year: 2020
ASTM D2247-15(2020) - Standard Practice for Testing Water Resistance of Coatings in 100 % Relative Humidity
Publisher: ASTM International
Year: 2020
ASTM D2265-20 - Standard Test Method for Dropping Point of Lubricating Grease Over Wide Temperature Range
Publisher: ASTM International
Year: 2020
ASTM D2318-20 - Standard Test Method for Quinoline-Insoluble (QI) Content of Tar and Pitch
Publisher: ASTM International
Year: 2020
ASTM D2319/D2319M-20 - Standard Test Method for Softening Point of Pitch (Cube-in-Air Method)
Publisher: ASTM International
Year: 2020
ASTM D2369-20 - Standard Test Method for Volatile Content of Coatings
Publisher: ASTM International
Year: 2020
ASTM D2397/D2397M-20 - Standard Specification for Cationic Emulsified Asphalt
Publisher: ASTM International
Year: 2020
ASTM D2415-20 - Standard Test Method for Ash in Coal Tar and Pitch
Publisher: ASTM International
Year: 2020
ASTM D2416-20 - Standard Test Method for Coking Value of Tar and Pitch (Modified Conradson)
Publisher: ASTM International
Year: 2020
ASTM D2509-20 - Standard Test Method for Measurement of Load-Carrying Capacity of Lubricating Grease (Timken Method)
Publisher: ASTM International
Year: 2020
ASTM D2596-20 - Standard Test Method for Measurement of Extreme-Pressure Properties of Lubricating Grease (Four-Ball Method)
Publisher: ASTM International
Year: 2020
ASTM D2710-20 - Standard Test Method for Bromine Index of Petroleum Hydrocarbons by Electrometric Titration
Publisher: ASTM International
Year: 2020
ASTM D2712-20 - Standard Test Method for Determination of Hydrocarbon Impurities in High Purity Propylene by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D2764-20 - Standard Test Method for Dimethylformamide-Insoluble (DMF-I) Content of Tar and Pitch
Publisher: ASTM International
Year: 2020
ASTM D2803-09(2020) - Standard Guide for Testing Filiform Corrosion Resistance of Organic Coatings on Metal
Publisher: ASTM International
Year: 2020
ASTM D2892-20 - Standard Test Method for Distillation of Crude Petroleum (15-Theoretical Plate Column)
Publisher: ASTM International
Year: 2020
ASTM D3053-20 - Standard Terminology Relating to Carbon Black
Publisher: ASTM International
Year: 2020
ASTM D3159-20 - Standard Specification for Modified ETFE Fluoropolymer Molding and Extrusion Materials
Publisher: ASTM International
Year: 2020
ASTM D3244-20 - Standard Practice for Utilization of Test Data to Determine Conformance with Specifications
Publisher: ASTM International
Year: 2020
ASTM D3256-86(2020) - Standard Test Methods for Chemical Analysis of Phthalocyanine Blue and Green Pigments
Publisher: ASTM International
Year: 2020
ASTM D3278-20 - Standard Test Methods for Flash Point of Liquids by Small Scale Closed-Cup Apparatus
Publisher: ASTM International
Year: 2020
ASTM D3280-85(2020) - Standard Test Methods for Analysis of White Zinc Pigments
Publisher: ASTM International
Year: 2020
ASTM D3338/D3338M-20 - Standard Test Method for Estimation of Net Heat of Combustion of Aviation Fuels
Publisher: ASTM International
Year: 2020
ASTM D3625/D3625M-20 - Standard Practice for Effect of Water on Asphalt-Coated Aggregate Using Boiling Water
Publisher: ASTM International
Year: 2020
ASTM D3731-20 - Standard Practices for Measurement of Chlorophyll Content of Algae in Surface Waters
Publisher: ASTM International
Year: 2020
ASTM D3829-20 - Standard Test Method for Predicting the Borderline Pumping Temperature of Engine Oil
Publisher: ASTM International
Year: 2020
ASTM D3852-20 - Standard Practice for Sampling and Handling Phenol, Cresols, and Cresylic Acid
Publisher: ASTM International
Year: 2020
ASTM D3892-15(2020) - Standard Practice for Packaging/Packing of Plastics
Publisher: ASTM International
Year: 2020
ASTM D3934-20 - Standard Test Method for Flash/No Flash Test—Equilibrium Method by a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2020
ASTM D3941-20 - Standard Test Method for Flash Point by the Equilibrium Method With a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2020
ASTM D3964-10(2020) - Standard Practice for Selection of Coating Specimens for Appearance Measurements
Publisher: ASTM International
Year: 2020
ASTM D4054-20 - Standard Practice for Evaluation of New Aviation Turbine Fuels and Fuel Additives
Publisher: ASTM International
Year: 2020
ASTM D4054-20a - Standard Practice for Evaluation of New Aviation Turbine Fuels and Fuel Additives
Publisher: ASTM International
Year: 2020
ASTM D4069-95(2020) - Standard Specification for Impregnated Activated Carbon Used to Remove Gaseous Radio-Iodines from Gas Streams
Publisher: ASTM International
Year: 2020
ASTM D4104/D4104M-20 - Standard Practice for (Analytical Procedures) Determining Transmissivity of Nonleaky Confined Aquifers by Overdamped Well Response to Instantaneous Change in Head (Slug Tests)
Publisher: ASTM International
Year: 2020
ASTM D4105/D4105M-20 - Standard Practice for (Analytical Procedure) for Determining Transmissivity and Storage Coefficient of Nonleaky Confined Aquifers by the Modified Theis Nonequilibrium Method
Publisher: ASTM International
Year: 2020
ASTM D4106-20 - Standard Practice for (Analytical Procedure) for Determining Transmissivity and Storage Coefficient of Nonleaky Confined Aquifers by the Theis Nonequilibrium Method
Publisher: ASTM International
Year: 2020
ASTM D4139-04(2020) - Standard Guide for Determining Volatile and Nonvolatile Content of Pigments
Publisher: ASTM International
Year: 2020
ASTM D4290-20 - Standard Test Method for Determining the Leakage Tendencies of Automotive Wheel Bearing Grease Under Accelerated Conditions
Publisher: ASTM International
Year: 2020
ASTM D4306-20 - Standard Practice for Aviation Fuel Sample Containers for Tests Affected by Trace Contamination
Publisher: ASTM International
Year: 2020
ASTM D4312-20 - Standard Test Method for Toluene-Insoluble (TI) Content of Tar and Pitch (Short Method)
Publisher: ASTM International
Year: 2020
ASTM D4378-20 - Standard Practice for In-Service Monitoring of Mineral Turbine Oils for Steam, Gas, and Combined Cycle Turbines
Publisher: ASTM International
Year: 2020
ASTM D4414-95(2020) - Standard Practice for Measurement of Wet Film Thickness by Notch Gages
Publisher: ASTM International
Year: 2020
ASTM D4441-20 - Standard Specification for Aqueous Dispersions of Polytetrafluoroethylene
Publisher: ASTM International
Year: 2020
ASTM D4483-20 - Standard Practice for Evaluating Precision for Test Method Standards in the Rubber and Carbon Black Manufacturing Industries
Publisher: ASTM International
Year: 2020
ASTM D4487-90(2020) - Standard Test Methods for Analysis of Calcium Borosilicate
Publisher: ASTM International
Year: 2020
ASTM D4491/D4491M-20 - Standard Test Methods for Water Permeability of Geotextiles by Permittivity
Publisher: ASTM International
Year: 2020
ASTM D4493-20 - Standard Test Method for Solidification Point of Bisphenol A (4,4â_² -Isopropylidenediphenol)
Publisher: ASTM International
Year: 2020
ASTM D4526-20 - Standard Practice for Determination of Volatiles in Polymers by Static Headspace Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D4530-15(2020) - Standard Test Method for Determination of Carbon Residue (Micro Method)
Publisher: ASTM International
Year: 2020
ASTM D4662-20 - Standard Test Methods for Polyurethane Raw Materials: Determination of Acid and Alkalinity Numbers of Polyols
Publisher: ASTM International
Year: 2020
ASTM D4683-20 - Standard Test Method for Measuring Viscosity of New and Used Engine Oils at High Shear Rate and High Temperature by Tapered Bearing Simulator Viscometer at 150 °C
Publisher: ASTM International
Year: 2020
ASTM D4684-20 - Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Engine Oils at Low Temperature
Publisher: ASTM International
Year: 2020
ASTM D4713-12(2020) - Standard Test Methods for Nonvolatile Content of Heatset and Liquid Printing Ink Systems
Publisher: ASTM International
Year: 2020
ASTM D4716/D4716M-20 - Standard Test Method for Determining the (In-plane) Flow Rate per Unit Width and Hydraulic Transmissivity of a Geosynthetic Using a Constant Head
Publisher: ASTM International
Year: 2020
ASTM D4741-20 - Standard Test Method for Measuring Viscosity at High Temperature and High Shear Rate by Tapered-Plug Viscometer
Publisher: ASTM International
Year: 2020
ASTM D4746-20 - Standard Test Method for Determination of Quinoline Insolubles (QI) in Tar and Pitch by Pressure Filtration
Publisher: ASTM International
Year: 2020
ASTM D4785-20 - Standard Test Method for Low-Level Analysis of Iodine Radioisotopes in Water
Publisher: ASTM International
Year: 2020
ASTM D4790-20 - Standard Terminology of Aromatic Hydrocarbons and Related Chemicals
Publisher: ASTM International
Year: 2020
ASTM D4807-05(2020) - Standard Test Method for Sediment in Crude Oil by Membrane Filtration
Publisher: ASTM International
Year: 2020
ASTM D4849-20 - Standard Terminology Related to Yarns and Fibers
Publisher: ASTM International
Year: 2020
ASTM D4893-20 - Standard Test Method for Determination of Pitch Volatility
Publisher: ASTM International
Year: 2020
ASTM D4927-15(2020) - Standard Test Methods for Elemental Analysis of Lubricant and Additive Components—Barium, Calcium, Phosphorus, Sulfur, and Zinc by Wavelength-Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2020
ASTM D4942-20 - Standard Test Methods for Water Pickup of Lithographic Printing Inks and Vehicles in a Laboratory Mixer
Publisher: ASTM International
Year: 2020
ASTM D5001-19e1 - Standard Test Method for Measurement of Lubricity of Aviation Turbine Fuels by the Ball-on-Cylinder Lubricity Evaluator (BOCLE)
Publisher: ASTM International
Year: 2019
ASTM D5062-09(2020) - Standard Test Method for Resin Solution Dilutability by Volumetric/Gravimetric Determination
Publisher: ASTM International
Year: 2020
ASTM D5080-20 - Standard Test Method for Rapid Determination of Percent Compaction
Publisher: ASTM International
Year: 2020
ASTM D5133-20 - Standard Test Method for Low Temperature, Low Shear Rate, Viscosity/Temperature Dependence of Lubricating Oils Using a Temperature-Scanning Technique
Publisher: ASTM International
Year: 2020
ASTM D5133-20a - Standard Test Method for Low Temperature, Low Shear Rate, Viscosity/Temperature Dependence of Lubricating Oils Using a Temperature-Scanning Technique
Publisher: ASTM International
Year: 2020
ASTM D5165-12(2020) - Standard Practice for Laboratory Preparation of Gelled Vehicles Using a Resin Kettle
Publisher: ASTM International
Year: 2020
ASTM D5186-20 - Standard Test Method for Determination of the Aromatic Content and Polynuclear Aromatic Content of Diesel Fuels By Supercritical Fluid Chromatography
Publisher: ASTM International
Year: 2020
ASTM D5270/D5270M-20 - Standard Practice for (Analytical Procedures) Determining Transmissivity and Storage Coefficient of Bounded, Nonleaky, Confined Aquifers
Publisher: ASTM International
Year: 2020
ASTM D5286-20 - Standard Test Methods for Determination of Transfer Efficiency Under General Production Conditions for Spray Application of Paints
Publisher: ASTM International
Year: 2020
ASTM D5293-20 - Standard Test Method for Apparent Viscosity of Engine Oils and Base Stocks Between –10 °C and –35 °C Using Cold-Cranking Simulator
Publisher: ASTM International
Year: 2020
ASTM D5303-20 - Standard Test Method for Trace Carbonyl Sulfide in Propylene by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D5397-20 - Standard Test Method for Evaluation of Stress Crack Resistance of Polyolefin Geomembranes Using Notched Constant Tensile Load Test
Publisher: ASTM International
Year: 2020
ASTM D5457-20 - Standard Specification for Computing Reference Resistance of Wood-Based Materials and Structural Connections for Load and Resistance Factor Design
Publisher: ASTM International
Year: 2020
ASTM D5465-16(2020) - Standard Practices for Determining Microbial Colony Counts from Waters Analyzed by Plating Methods
Publisher: ASTM International
Year: 2020
ASTM D5472/D5472M-20 - Standard Practice for Determining Specific Capacity and Estimating Transmissivity at the Control Well
Publisher: ASTM International
Year: 2020
ASTM D5473/D5473M-20 - Standard Practice for (Analytical Procedures) Analyzing the Effects of Partial Penetration of Control Well and Determining the Horizontal and Vertical Hydraulic Conductivity in a Nonleaky Confined Aquifer
Publisher: ASTM International
Year: 2020
ASTM D5481-13(2020) - Standard Test Method for Measuring Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer
Publisher: ASTM International
Year: 2020
ASTM D5481-20 - Standard Test Method for Measuring Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer
Publisher: ASTM International
Year: 2020
ASTM D5580-15(2020) - Standard Test Method for Determination of Benzene, Toluene, Ethylbenzene, p/m -Xylene, o -Xylene, C9 and Heavier Aromatics, and Total Aromatics in Finished Gasoline by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D5708-15(2020)e1 - Standard Test Methods for Determination of Nickel, Vanadium, and Iron in Crude Oils and Residual Fuels by Inductively Coupled Plasma (ICP) Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D5716/D5716M-20 - Standard Test Method for Measuring the Rate of Well Discharge by Circular Orifice Weir
Publisher: ASTM International
Year: 2020
ASTM D5722-20 - Standard Practice for Performing Accelerated Outdoor Weathering of Factory-Coated Embossed Hardboard Using Concentrated Natural Sunlight and a Soak-Freeze-Thaw Procedure
Publisher: ASTM International
Year: 2020
ASTM D5769-20 - Standard Test Method for Determination of Benzene, Toluene, and Total Aromatics in Finished Gasolines by Gas Chromatography/Mass Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D5771-20 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Optical Detection Stepped Cooling Method)
Publisher: ASTM International
Year: 2020
ASTM D5772-20 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Linear Cooling Rate Method)
Publisher: ASTM International
Year: 2020
ASTM D5773-20 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Constant Cooling Rate Method)
Publisher: ASTM International
Year: 2020
ASTM D5785/D5785M-20 - Standard Practice for (Analytical Procedure) for Determining Transmissivity of Confined Nonleaky Aquifers by Underdamped Well Response to Instantaneous Change in Head (Slug Test)
Publisher: ASTM International
Year: 2020
ASTM D5811-20 - Standard Test Method for Strontium-90 in Water
Publisher: ASTM International
Year: 2020
ASTM D5817-20 - Standard Practice for Carbon Black, Pelletedâ_"Reduction, Blending, and Drying of Gross Samples for Testing
Publisher: ASTM International
Year: 2020
ASTM D5850-20 - Standard Practice for (Analytical Procedure) Determining Transmissivity, Storage Coefficient, and Anisotropy Ratio from a Network of Partially Penetrating Wells
Publisher: ASTM International
Year: 2020
ASTM D5855/D5855M-20 - Standard Practice for (Analytical Procedure) Determining Transmissivity and Storage Coefficient of Confined Nonleaky or Leaky Aquifer by Constant Drawdown Method in Flowing Well
Publisher: ASTM International
Year: 2020
ASTM D5881-20 - Standard Practice for (Analytical Procedures) Determining Transmissivity of Confined Nonleaky Aquifers by Critically Damped Well Response to Instantaneous Change in Head (Slug)
Publisher: ASTM International
Year: 2020
ASTM D5895-20 - Standard Test Methods for Evaluating Drying or Curing During Film Formation of Organic Coatings Using Mechanical Recorders
Publisher: ASTM International
Year: 2020
ASTM D5909-20 - Standard Test Method for Drying Time of Oxidative-Drying Printing Inks by Squalene Resistance
Publisher: ASTM International
Year: 2020
ASTM D5912-20 - Standard Practice for (Analytical Procedure) Determining Hydraulic Conductivity of an Unconfined Aquifer by Overdamped Well Response to Instantaneous Change in Head (Slug)
Publisher: ASTM International
Year: 2020
ASTM D5920/D5920M-20 - Standard Practice for (Analytical Procedure) Tests of Anisotropic Unconfined Aquifers by Neuman Method
Publisher: ASTM International
Year: 2020
ASTM D5950-14(2020) - Standard Test Method for Pour Point of Petroleum Products (Automatic Tilt Method)
Publisher: ASTM International
Year: 2020
ASTM D5958-99(2020) - Standard Practices for Preparation of Oil-Based Ink Resin Solutions
Publisher: ASTM International
Year: 2020
ASTM D5985-02(2020) - Standard Test Method for Pour Point of Petroleum Products (Rotational Method)
Publisher: ASTM International
Year: 2020
ASTM D6028/D6028M-20 - Standard Practice for (Analytical Procedure) Determining Hydraulic Properties of a Confined Aquifer Taking into Consideration Storage of Water in Leaky Confining Beds by Modified Hantush Method
Publisher: ASTM International
Year: 2020
ASTM D6029/D6029M-20 - Standard Practice for (Analytical Procedures) Determining Hydraulic Properties of a Confined Aquifer and a Leaky Confining Bed with Negligible Storage by the Hantush-Jacob Method
Publisher: ASTM International
Year: 2020
ASTM D6034-20 - Standard Practice for (Analytical Procedure) Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test
Publisher: ASTM International
Year: 2020
ASTM D6045-20 - Standard Test Method for Color of Petroleum Products by the Automatic Tristimulus Method
Publisher: ASTM International
Year: 2020
ASTM D6073-08a(2020) - Standard Test Method for Relative Setting of Heatset Printing Inks
Publisher: ASTM International
Year: 2020
ASTM D6102-20 - Standard Guide for Installation of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2020
ASTM D6122-20 - Standard Practice for Validation of the Performance of Multivariate Online, At-Line, Field and Laboratory Infrared Spectrophotometer, and Raman Spectrometer Based Analyzer Systems
Publisher: ASTM International
Year: 2020
ASTM D6205-20 - Standard Practice for Calibration of the James Static Coefficient of Friction Machine
Publisher: ASTM International
Year: 2020
ASTM D6272-17e1 - Standard Test Method for Flexural Properties of Unreinforced and Reinforced Plastics and Electrical Insulating Materials by Four-Point Bending
Publisher: ASTM International
Year: 2017
ASTM D6278-20a - Standard Test Method for Shear Stability of Polymer Containing Fluids Using a European Diesel Injector Apparatus
Publisher: ASTM International
Year: 2020
ASTM D6280-98(2020) - Standard Specification for Zinc Phosphate Pigments
Publisher: ASTM International
Year: 2020
ASTM D6297-20 - Standard Specification for Asphaltic Plug Joints for Bridges
Publisher: ASTM International
Year: 2020
ASTM D6300-20a - Standard Practice for Determination of Precision and Bias Data for Use in Test Methods for Petroleum Products, Liquid Fuels, and Lubricants
Publisher: ASTM International
Year: 2020
ASTM D6377-20 - Standard Test Method for Determination of Vapor Pressure of Crude Oil: VPCRx â_%(Expansion Method)
Publisher: ASTM International
Year: 2020
ASTM D6433-20 - Standard Practice for Roads and Parking Lots Pavement Condition Index Surveys
Publisher: ASTM International
Year: 2020
ASTM D6470-99(2020) - Standard Test Method for Salt in Crude Oils (Potentiometric Method)
Publisher: ASTM International
Year: 2020
ASTM D6488-08(2020) - Standard Terminology Relating to Print Problems
Publisher: ASTM International
Year: 2020
ASTM D6522-20 - Standard Test Method for Determination of Nitrogen Oxides, Carbon Monoxide, and Oxygen Concentrations in Emissions from Natural Gas-Fired Reciprocating Engines, Combustion Turbines, Boilers, and Process Heaters Using Portable Analyzers
Publisher: ASTM International
Year: 2020
ASTM D6550-20 - Standard Test Method for Determination of Olefin Content of Gasolines by Supercritical-Fluid Chromatography
Publisher: ASTM International
Year: 2020
ASTM D6579-11(2020) - Standard Practice for Molecular Weight Averages and Molecular Weight Distribution of Hydrocarbon, Rosin and Terpene Resins by Size-Exclusion Chromatography
Publisher: ASTM International
Year: 2020
ASTM D6605-06(2020) - Standard Practice for Determining the Color Stability of Hydrocarbon Resins After Heating
Publisher: ASTM International
Year: 2020
ASTM D6616-20 - Standard Test Method for Measuring Viscosity at High Shear Rate by Tapered Bearing Simulator Viscometer at 100 °C
Publisher: ASTM International
Year: 2020
ASTM D6624-20 - Standard Practice for Determining a Flow-Proportioned Average Property Value (FPAPV) for a Collected Batch of Process Stream Material Using Stream Analyzer Data
Publisher: ASTM International
Year: 2020
ASTM D6688-20 - Standard Practice for Relative Resistance of Printed Matter to Liquid Chemicals by a Sandwich Technique
Publisher: ASTM International
Year: 2020
ASTM D6732-04(2020) - Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D6739-20 - Standard Test Method for Silica—pH Value
Publisher: ASTM International
Year: 2020
ASTM D6809-20 - Standard Guide for Quality Control and Quality Assurance Procedures for Aromatic Hydrocarbons and Related Materials
Publisher: ASTM International
Year: 2020
ASTM D6821-20 - Standard Test Method for Low Temperature Viscosity of Drive Line Lubricants in a Constant Shear Stress Viscometer
Publisher: ASTM International
Year: 2020
ASTM D6845-20 - Standard Test Method for Silica, Precipitated, Hydrated—CTAB (Cetyltrimethylammonium Bromide) Surface Area
Publisher: ASTM International
Year: 2020
ASTM D6846-02(2020) - Standard Practice for Preparing Prints of Paste Printing Inks with a Printing Gage
Publisher: ASTM International
Year: 2020
ASTM D6887-03(2020) - Standard Test Method for Testing Alkyd Compatibility with Resin or Resin Solutions
Publisher: ASTM International
Year: 2020
ASTM D6892-03(2020) - Standard Test Method for Pour Point of Petroleum Products (Robotic Tilt Method)
Publisher: ASTM International
Year: 2020
ASTM D6896-20 - Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Used Engine Oils at Low Temperature
Publisher: ASTM International
Year: 2020
ASTM D6986-03(2020) - Standard Test Method for Free Water, Particulate and Other Contamination in Aviation Fuels (Visual Inspection Procedures)
Publisher: ASTM International
Year: 2020
ASTM D6989-03(2020) - Standard Practices for Preparation of Solvent and Water Based Ink Resin Solutions
Publisher: ASTM International
Year: 2020
ASTM D7038-20 - Standard Test Method for Evaluation of Moisture Corrosion Resistance of Automotive Gear Lubricants
Publisher: ASTM International
Year: 2020
ASTM D7039-15a(2020) - Standard Test Method for Sulfur in Gasoline, Diesel Fuel, Jet Fuel, Kerosine, Biodiesel, Biodiesel Blends, and Gasoline-Ethanol Blends by Monochromatic Wavelength Dispersive X-ray Fluorescence Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D7040-04(2020) - Standard Test Method for Determination of Low Levels of Phosphorus in ILSAC GF 4 and Similar Grade Engine Oils by Inductively Coupled Plasma Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D7042-20 - Standard Test Method for Dynamic Viscosity and Density of Liquids by Stabinger Viscometer (and the Calculation of Kinematic Viscosity)
Publisher: ASTM International
Year: 2020
ASTM D7060-20 - Standard Test Method for Determination of the Maximum Flocculation Ratio and Peptizing Power in Residual and Heavy Fuel Oils (Optical Detection Method)
Publisher: ASTM International
Year: 2020
ASTM D7109-20a - Standard Test Method for Shear Stability of Polymer-Containing Fluids Using a European Diesel Injector Apparatus at 30 Cycles and 90 Cycles
Publisher: ASTM International
Year: 2020
ASTM D7110-20 - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2020
ASTM D7155-20 - Standard Practice for Evaluating Compatibility of Mixtures of Turbine Lubricating Oils
Publisher: ASTM International
Year: 2020
ASTM D7184-20 - Standard Test Method for Ultra Low Nitrogen in Aromatic Hydrocarbons by Oxidative Combustion and Reduced Pressure Chemiluminescence Detection
Publisher: ASTM International
Year: 2020
ASTM D7187-20 - Standard Test Method for Measuring Mechanistic Aspects of Scratch/Mar Behavior of Paint Coatings by Nanoscratching
Publisher: ASTM International
Year: 2020
ASTM D7189-12(2020) - Standard Test Method for Relative Mileage of News Ink on Newsprint
Publisher: ASTM International
Year: 2020
ASTM D7214-20 - Standard Test Method for Determination of the Oxidation of Used Lubricants by FT-IR Using Peak Area Increase Calculation
Publisher: ASTM International
Year: 2020
ASTM D7216-20 - Standard Test Method for Determining Automotive Engine Oil Compatibility with Typical Seal Elastomers
Publisher: ASTM International
Year: 2020
ASTM D7238-20 - Standard Test Method for Effect of Exposure of Unreinforced Polyolefin Geomembrane Using Fluorescent UV Condensation Apparatus
Publisher: ASTM International
Year: 2020
ASTM D7244-20 - Standard Test Method for Relative Cure of Energy-Cured Inks and Coatings
Publisher: ASTM International
Year: 2020
ASTM D7271-06(2020) - Standard Test Method for Viscoelastic Properties of Paste Ink Vehicle Using an Oscillatory Rheometer
Publisher: ASTM International
Year: 2020
ASTM D7280-20 - Standard Test Method for Quinoline-Insoluble (QI) Content of Tar and Pitch by Stainless Steel Crucible Filtration
Publisher: ASTM International
Year: 2020
ASTM D7305-08a(2020) - Standard Test Method for Reflection Density of Printed Matter
Publisher: ASTM International
Year: 2020
ASTM D7343-20 - Standard Practice for Optimization, Sample Handling, Calibration, and Validation of X-ray Fluorescence Spectrometry Methods for Elemental Analysis of Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2020
ASTM D7387-20 - Standard Test Method for Vibration Testing of Intermediate Bulk Containers (IBCs) Used for Shipping Liquid Hazardous Materials (Dangerous Goods)
Publisher: ASTM International
Year: 2020
ASTM D7397-20 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Miniaturized Optical Method)
Publisher: ASTM International
Year: 2020
ASTM D7416-09(2020) - Standard Practice for Analysis of In-Service Lubricants Using a Particular Five-Part (Dielectric Permittivity, Time-Resolved Dielectric Permittivity with Switching Magnetic Fields, Laser Particle Counter, Microscopic Debris Analysis, and Orbital Viscometer) Integrated Tester
Publisher: ASTM International
Year: 2020
ASTM D7467-20a - Standard Specification for Diesel Fuel Oil, Biodiesel Blend (B6 to B20)
Publisher: ASTM International
Year: 2020
ASTM D7468-20 - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2020
ASTM D7483-20 - Standard Test Method for Determination of Dynamic Viscosity and Derived Kinematic Viscosity of Liquids by Oscillating Piston Viscometer
Publisher: ASTM International
Year: 2020
ASTM D7539-10(2020) - Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
Publisher: ASTM International
Year: 2020
ASTM D7578-20 - Standard Guide for Calibration Requirements for Elemental Analysis of Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2020
ASTM D7620-10(2020) - Standard Test Method for Determination of Total Sulfur in Liquid Hydrocarbon Based Fuels by Continuous Injection, Air Oxidation and Ultraviolet Fluorescence Detection
Publisher: ASTM International
Year: 2020
ASTM D7622-20 - Standard Test Method for Total Mercury in Crude Oil Using Combustion and Direct Cold Vapor Atomic Absorption Method with Zeeman Background Correction
Publisher: ASTM International
Year: 2020
ASTM D7623-20 - Standard Test Method for Total Mercury in Crude Oil Using Combustion-Gold Amalgamation and Cold Vapor Atomic Absorption Method
Publisher: ASTM International
Year: 2020
ASTM D7660-20 - Standard Guide for Conducting Internal Pressure Tests on United Nations (UN) Packagings
Publisher: ASTM International
Year: 2020
ASTM D7680-10(2020) - Standard Practice for Preparing Prints of Paste Printing Inks by a Motor-Driven Printability Tester
Publisher: ASTM International
Year: 2020
ASTM D7683-20 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Small Test Jar Method)
Publisher: ASTM International
Year: 2020
ASTM D7689-20 - Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Mini Method)
Publisher: ASTM International
Year: 2020
ASTM D7698-20 - Standard Test Method for In-Place Estimation of Density and Water Content of Soil and Aggregate by Correlation with Complex Impedance Method
Publisher: ASTM International
Year: 2020
ASTM D7734/D7734M-13(2020) - Standard Test Method for Determination of Open Time of Oxidative Printing Inks and Overprint Varnishes by a Manual Method
Publisher: ASTM International
Year: 2020
ASTM D7807-20 - Standard Test Method for Determination of Boiling Range Distribution of Hydrocarbon and Sulfur Components of Petroleum Distillates by Gas Chromatography and Chemiluminescence Detection
Publisher: ASTM International
Year: 2020
ASTM D7833-20 - Standard Test Method for Determination of Hydrocarbons and Non-Hydrocarbon Gases in Gaseous Mixtures by Gas Chromatography
Publisher: ASTM International
Year: 2020
ASTM D7845-20 - Standard Test Method for Determination of Chemical Species in Marine Fuel Oil by Multidimensional Gas Chromatography/Mass Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D7873-20 - Standard Test Method for Determination of Oxidation Stability and Insolubles Formation of Inhibited Turbine Oils at 120â_%A°C Without the Inclusion of Water (Dry TOST Method)
Publisher: ASTM International
Year: 2020
ASTM D7887-20 - Standard Guide for Selection of Substitute, Non-hazardous, Liquid Filling Substances for Packagings Subjected to the United Nations Performance Tests
Publisher: ASTM International
Year: 2020
ASTM D7901-20 - Standard Specification for Dimethyl Ether for Fuel Purposes
Publisher: ASTM International
Year: 2020
ASTM D7902-20 - Standard Terminology for Radiochemical Analyses
Publisher: ASTM International
Year: 2020
ASTM D7935-20 - Standard Test Method for Corrosion Test for Non-Aqueous Engine Coolants in Glassware
Publisher: ASTM International
Year: 2020
ASTM D7945-20 - Standard Test Method for Determination of Dynamic Viscosity and Derived Kinematic Viscosity of Liquids by Constant Pressure Viscometer
Publisher: ASTM International
Year: 2020
ASTM D7971-20 - Standard Guide for Measuring Roundness of Glass Spheres Using a Flowing Stream Digital Image Analyzer
Publisher: ASTM International
Year: 2020
ASTM D7972-14(2020) - Standard Test Method for Flexural Strength of Manufactured Carbon and Graphite Articles Using Three-Point Loading at Room Temperature
Publisher: ASTM International
Year: 2020
ASTM D8008-20 - Standard Practice for Representative Field Sampling of Traffic Paints
Publisher: ASTM International
Year: 2020
ASTM D8020-15(2020) - Standard Test Method for Freeze-Thaw Viscosity Stability of Water-Based Inks and Ink Vehicles
Publisher: ASTM International
Year: 2020
ASTM D8043-20 - Standard Guide for Carbon Blackâ_"Shelf Life
Publisher: ASTM International
Year: 2020
ASTM D8048-20 - Standard Test Method for Evaluation of Diesel Engine Oils in T-13 Diesel Engine
Publisher: ASTM International
Year: 2020
ASTM D8070-20 - Standard Test Method for Screening of Fuels and Fuel Associated Aqueous Specimens for Microbial Contamination by Lateral Flow Immunoassay
Publisher: ASTM International
Year: 2020
ASTM D8111-20a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIH, Spark-Ignition Engine
Publisher: ASTM International
Year: 2020
ASTM D8160-20 - Standard Test Method for Un-notched Cantilever Beam Impact Resistance (Izod Impact) Testing of Thermoplastic Pavement Marking Materials
Publisher: ASTM International
Year: 2020
ASTM D8170-20 - Standard Guide for Using Disposable Handheld Soil Core Samplers for the Collection and Storage of Soil for Volatile Organic Analysis
Publisher: ASTM International
Year: 2020
ASTM D8220-20 - Standard Guide for Conducting Recall/Removal Procedures for Products in the Cannabis Industry
Publisher: ASTM International
Year: 2020
ASTM D8279-20 - Standard Test Method for Determination of Timing-Chain Wear in a Turbocharged, Direct-Injection, Spark-Ignition, Four-Cylinder Engine
Publisher: ASTM International
Year: 2020
ASTM D8279-20a - Standard Test Method for Determination of Timing-Chain Wear in a Turbocharged, Direct-Injection, Spark-Ignition, Four-Cylinder Engine
Publisher: ASTM International
Year: 2020
ASTM D8315-20 - Standard Test Method for Determination of Wear Metals and Contamination Elements in Used Industrial Oils by Sweeping Flat Electrode Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2020
ASTM D8322-20 - Standard Test Method for Determination of Elements in Residual Fuels and Crude Oils by Microwave Plasma Atomic Emission Spectroscopy (MP-AES)
Publisher: ASTM International
Year: 2020
ASTM D8323-20 - Standard Guide for Management of In-Service Phosphate Ester-based Fluids for Steam Turbine Electro-Hydraulic Control (EHC) Systems
Publisher: ASTM International
Year: 2020
ASTM D8330-20 - Standard Specification for Artists’ Pastels
Publisher: ASTM International
Year: 2020
ASTM E119-20 - Standard Test Methods for Fire Tests of Building Construction and Materials
Publisher: ASTM International
Year: 2020
ASTM E155-20 - Standard Reference Radiographs for Inspection of Aluminum and Magnesium Castings
Publisher: ASTM International
Year: 2020
ASTM E186-20 - Standard Reference Radiographs for Heavy-Walled (2 to 41 2 in. (50.8 to 114 mm)) Steel Castings
Publisher: ASTM International
Year: 2020
ASTM E242-15(2020) - Standard Reference Radiographs for Appearances of Radiographic Images as Certain Parameters are Changed
Publisher: ASTM International
Year: 2020
ASTM E398-20 - Standard Test Method for Water Vapor Transmission Rate of Sheet Materials Using Dynamic Relative Humidity Measurement
Publisher: ASTM International
Year: 2020
ASTM E570-20 - Standard Practice for Flux Leakage Examination of Ferromagnetic Steel Tubular Products
Publisher: ASTM International
Year: 2020
ASTM E587-15(2020) - Standard Practice for Ultrasonic Angle-Beam Contact Testing
Publisher: ASTM International
Year: 2020
ASTM E592-20 - Standard Guide to Obtainable ASTM Equivalent Penetrameter Sensitivity for Film Radiography of Steel Plates 1 4 to 2 in. (6 to 51 mm) Thick with X-Rays and 1 to 6 in. (25 to 152 mm) Thick with Cobalt-60
Publisher: ASTM International
Year: 2020
ASTM E670-09(2020) - Standard Test Method for Testing Side Force Friction on Paved Surfaces Using the Mu-Meter
Publisher: ASTM International
Year: 2020
ASTM E689-20 - Standard Reference Radiographs for Ductile Iron Castings
Publisher: ASTM International
Year: 2020
ASTM E690-15(2020) - Standard Practice for In Situ Electromagnetic (Eddy Current) Examination of Nonmagnetic Heat Exchanger Tubes
Publisher: ASTM International
Year: 2020
ASTM E703-20 - Standard Practice for Electromagnetic (Eddy Current) Sorting of Nonferrous Metals
Publisher: ASTM International
Year: 2020
ASTM E750-15(2020) - Standard Practice for Characterizing Acoustic Emission Instrumentation
Publisher: ASTM International
Year: 2020
ASTM E811-09(2020)e1 - Standard Practice for Measuring Colorimetric Characteristics of Retroreflectors Under Nighttime Conditions
Publisher: ASTM International
Year: 2020
ASTM E879-20 - Standard Specification for Thermistor Sensors for General Purpose and Laboratory Temperature Measurements
Publisher: ASTM International
Year: 2020
ASTM E898-20 - Standard Practice for Calibration of Non-Automatic Weighing Instruments
Publisher: ASTM International
Year: 2020
ASTM E900-15e2 - Standard Guide for Predicting Radiation-Induced Transition Temperature Shift in Reactor Vessel Materials
Publisher: ASTM International
Year: 2015
ASTM E948-16(2020) - Standard Test Method for Electrical Performance of Photovoltaic Cells Using Reference Cells Under Simulated Sunlight
Publisher: ASTM International
Year: 2020
ASTM E973-16(2020) - Standard Test Method for Determination of the Spectral Mismatch Parameter Between a Photovoltaic Device and a Photovoltaic Reference Cell
Publisher: ASTM International
Year: 2020
ASTM E999-20 - Standard Guide for Controlling the Quality of Industrial Radiographic Film Processing
Publisher: ASTM International
Year: 2020
ASTM E1018-20e1 - Standard Guide for Application of ASTM Evaluated Cross Section Data File
Publisher: ASTM International
Year: 2020
ASTM E1040-10(2020) - Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
Publisher: ASTM International
Year: 2020
ASTM E1118/E1118M-16(2020) - Standard Practice for Acoustic Emission Examination of Reinforced Thermosetting Resin Pipe (RTRP)
Publisher: ASTM International
Year: 2020
ASTM E1125-16(2020) - Standard Test Method for Calibration of Primary Non-Concentrator Terrestrial Photovoltaic Reference Cells Using a Tabular Spectrum
Publisher: ASTM International
Year: 2020
ASTM E1153-14e1 - Standard Test Method for Efficacy of Sanitizers Recommended for Inanimate, Hard, Nonporous Non-Food Contact Surfaces
Publisher: ASTM International
Year: 2014
ASTM E1235-12(2020)e1 - Standard Test Method for Gravimetric Determination of Nonvolatile Residue (NVR) in Environmentally Controlled Areas for Spacecraft
Publisher: ASTM International
Year: 2020
ASTM E1320-20 - Standard Reference Radiographs for Titanium Castings
Publisher: ASTM International
Year: 2020
ASTM E1419/E1419M-15a(2020) - Standard Practice for Examination of Seamless, Gas-Filled, Pressure Vessels Using Acoustic Emission
Publisher: ASTM International
Year: 2020
ASTM E1606-20 - Standard Practice for Electromagnetic (Eddy Current) Examination of Copper and Aluminum Redraw Rod for Electrical Purposes
Publisher: ASTM International
Year: 2020
ASTM E1648-20 - Standard Reference Radiographs for Examination of Aluminum Fusion Welds
Publisher: ASTM International
Year: 2020
ASTM E1706-20 - Standard Test Method for Measuring the Toxicity of Sediment-Associated Contaminants with Freshwater Invertebrates
Publisher: ASTM International
Year: 2020
ASTM E1732-19e1 - Standard Terminology Relating to Forensic Science
Publisher: ASTM International
Year: 2019
ASTM E1820-20a - Standard Test Method for Measurement of Fracture Toughness
Publisher: ASTM International
Year: 2020
ASTM E1859/E1859M-11(2020) - Standard Test Method for Friction Coefficient Measurements Between Tire and Pavement Using a Variable Slip Technique
Publisher: ASTM International
Year: 2020
ASTM E1936-20 - Standard Reference Radiograph for Evaluating the Performance of Radiographic Digitization Systems
Publisher: ASTM International
Year: 2020
ASTM E2003-20 - Standard Practice for Fabrication of the Neutron Radiographic Beam Purity Indicators
Publisher: ASTM International
Year: 2020
ASTM E2067-20 - Standard Practice for Full-Scale Oxygen Consumption Calorimetry Fire Tests
Publisher: ASTM International
Year: 2020
ASTM E2075/E2075M-15(2020) - Standard Practice for Verifying the Consistency of AE-Sensor Response Using an Acrylic Rod
Publisher: ASTM International
Year: 2020
ASTM E2174-20 - Standard Practice for On-Site Inspection of Installed Firestops
Publisher: ASTM International
Year: 2020
ASTM E2174-20a - Standard Practice for On-Site Inspection of Installed Firestop Systems
Publisher: ASTM International
Year: 2020
ASTM E2393-20 - Standard Practice for On-Site Inspection of Installed Fire Resistive Joint Systems and Perimeter Fire Barriers
Publisher: ASTM International
Year: 2020
ASTM E2431-12(2020) - Standard Practice for Determining the Resistance of Single Glazed Annealed Architectural Flat Glass to Thermal Loadings
Publisher: ASTM International
Year: 2020
ASTM E2584-20 - Standard Practice for Thermal Conductivity of Materials Using a Thermal Capacitance (Slug) Calorimeter
Publisher: ASTM International
Year: 2020
ASTM E2631-20 - Standard Practice for Physical Placement of an Entity-Controlled Supplemental Identification Label
Publisher: ASTM International
Year: 2020
ASTM E2661/E2661M-20 - Standard Practice for Acoustic Emission Examination of Plate-like and Flat Panel Composite Structures Used in Aerospace Applications
Publisher: ASTM International
Year: 2020
ASTM E2676-09(2020) - Standard Practice for Tangible Property Mobility Index (MI)
Publisher: ASTM International
Year: 2020
ASTM E2700-20 - Standard Practice for Contact Ultrasonic Testing of Welds Using Phased Arrays
Publisher: ASTM International
Year: 2020
ASTM E2821-20 - Standard Specification for Compacted Mineral-Insulated, Metal-Sheathed Cable Used in Industrial Resistance Thermometers
Publisher: ASTM International
Year: 2020
ASTM E2858-12(2020) - Standard Practice for Sales of Personal Property
Publisher: ASTM International
Year: 2020
ASTM E2891-20 - Standard Guide for Multivariate Data Analysis in Pharmaceutical Development and Manufacturing Applications
Publisher: ASTM International
Year: 2020
ASTM E2898-20a - Standard Guide for Risk-Based Validation of Analytical Methods for PAT Applications
Publisher: ASTM International
Year: 2020
ASTM E2962-14(2020) - Standard Guide for Fleet Management
Publisher: ASTM International
Year: 2020
ASTM E3015-15(2020) - Standard Guide for Management of Customer-Owned Property Assets in Possession of Supplier, Contractor or Subcontractor
Publisher: ASTM International
Year: 2020
ASTM E3037-20 - Standard Test Method for Measuring Relative Movement Capabilities of Through-Penetration Firestop Systems
Publisher: ASTM International
Year: 2020
ASTM E3146-20 - Standard Test Method for Determination of Carbonyls in Pyrolysis Bio-Oils by Potentiometric Titration
Publisher: ASTM International
Year: 2020
ASTM E3174-20 - Standard Practice for Determination of Kinetic Reaction Model Using Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2020
ASTM E3208-20 - Standard Specification for Minimum Equipment Requirements for Mobile Surface Contaminant Classification and Measurement Equipment
Publisher: ASTM International
Year: 2020
ASTM E3209/E3209M-20 - Standard Test Method for Pavement Thickness by Magnetic Pulse Induction
Publisher: ASTM International
Year: 2020
ASTM E3245-20 - Standard Guide for Systematic Approach to the Extraction, Analysis, and Classification of Ignitable Liquids and Ignitable Liquid Residues in Fire Debris Samples
Publisher: ASTM International
Year: 2020
ASTM E3248-20 - Standard Guide for NAPL Mobility and Migration in Sediment – Conceptual Models for Emplacement and Advection
Publisher: ASTM International
Year: 2020
ASTM E3256-20 - Standard Practice for Reference Scenarios When Evaluating the Relative Sustainability of Bioproducts
Publisher: ASTM International
Year: 2020
ASTM F719-20 - Standard Practice for Testing Materials in Rabbits for Primary Skin Irritation
Publisher: ASTM International
Year: 2020
ASTM F813-20 - Standard Practice for Direct Contact Cell Culture Evaluation of Materials for Medical Devices
Publisher: ASTM International
Year: 2020
ASTM F876-20 - Standard Specification for Crosslinked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2020
ASTM F919-20 - Standard Specification for Slicing Machines, Food, Electric
Publisher: ASTM International
Year: 2020
ASTM F1014-20 - Standard Specification for Flashlights on Vessels
Publisher: ASTM International
Year: 2020
ASTM F1292-18e1 - Standard Specification for Impact Attenuation of Surfacing Materials Within the Use Zone of Playground Equipment
Publisher: ASTM International
Year: 2018
ASTM F1506-20 - Standard Performance Specification for Flame Resistant and Electric Arc Rated Protective Clothing Worn by Workers Exposed to Flames and Electric Arcs
Publisher: ASTM International
Year: 2020
ASTM F1533-20 - Standard Specification for Deformed Polyethylene (PE) Liner
Publisher: ASTM International
Year: 2020
ASTM F1858-98(2020) - Standard Performance Requirements for Multipositional Plastic Chairs with Adjustable Backs or Reclining Mechanisms for Outdoor Use
Publisher: ASTM International
Year: 2020
ASTM F1879-14(2020) - Standard Guide for Demonstrating Obedience and Agility in Search and Rescue Dogs
Publisher: ASTM International
Year: 2020
ASTM F1883-20 - Standard Practice for Selection of Wire and Cable Size in AWG or Metric Units
Publisher: ASTM International
Year: 2020
ASTM F1956-20 - Standard Specification for Rescue Carabiners
Publisher: ASTM International
Year: 2020
ASTM F1988-99(2020) - Standard Performance Requirements for Plastic Chaise Lounges, With or Without Moving Arms, With Adjustable Backs, for Outdoor Use
Publisher: ASTM International
Year: 2020
ASTM F1989-05(2020) - Standard Specification for Cooking Fire Suppression Blankets
Publisher: ASTM International
Year: 2020
ASTM F2088-20 - Standard Consumer Safety Specification for Infant and Cradle Swings
Publisher: ASTM International
Year: 2020
ASTM F2178/F2178M-20 - Standard Specification for Arc Rated Eye or Face Protective Products
Publisher: ASTM International
Year: 2020
ASTM F2199-20 - Standard Test Method for Determining Dimensional Stability and Curling Properties of Resilient Flooring after Exposure to Heat
Publisher: ASTM International
Year: 2020
ASTM F2291-20 - Standard Practice for Design of Amusement Rides and Devices
Publisher: ASTM International
Year: 2020
ASTM F2491-20 - Standard Guide for Determining Safety Factors for Technical Rescue Systems and Equipment
Publisher: ASTM International
Year: 2020
ASTM F2643-20 - Standard Specification for Powered Pot, Pan and Utensil Washing Sinks
Publisher: ASTM International
Year: 2020
ASTM F2766-11(2020) - Standard Test Method for Boat Barriers
Publisher: ASTM International
Year: 2020
ASTM F2806-20 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe (Metric SDR-PR)
Publisher: ASTM International
Year: 2020
ASTM F2944-20 - Standard Practice for Automated Colony Forming Unit (CFU) Assaysâ_"Image Acquisition and Analysis Method for Enumerating and Characterizing Cells and Colonies in Culture
Publisher: ASTM International
Year: 2020
ASTM F2947/F2947M-20 - Standard Specification for 150 to 1500 mm [6 to 60 in.] Annular Corrugated Profile-Wall Polyethylene (PE) Pipe and Fittings for Sanitary Sewer Applications
Publisher: ASTM International
Year: 2020
ASTM F2977-20 - Standard Test Method for Small Punch Testing of Polymeric Biomaterials Used in Surgical Implants
Publisher: ASTM International
Year: 2020
ASTM F3008-13(2020) - Standard Specification for Cork Floor Tile
Publisher: ASTM International
Year: 2020
ASTM F3061/F3061M-20 - Standard Specification for Systems and Equipment in Small Aircraft
Publisher: ASTM International
Year: 2020
ASTM F3317-20 - Standard Consumer Safety Specification for Infant Floor Seats
Publisher: ASTM International
Year: 2020
ASTM F3339-20 - Standard Guide for Construction or Renovation of Native-soil Athletic Fields
Publisher: ASTM International
Year: 2020
ASTM F3343-20 - Standard Consumer Safety Specification for Infant Bathers
Publisher: ASTM International
Year: 2020
ASTM F3351-19e1 - Standard Test Method for Playground Surface Impact Testing in Laboratory at Specified Test Height
Publisher: ASTM International
Year: 2019
ASTM F3367-20 - Standard Practice for Simplified Methods for Addressing High-Intensity Radiated Fields (HIRF) and Indirect Effects of Lightning on Aircraft
Publisher: ASTM International
Year: 2020
ASTM F3386/F3386M-20 - Standard Specification for Detonation Flame Arresters
Publisher: ASTM International
Year: 2020
ASTM F3389/F3389M-20 - Standard Test Method for Assessing the Safety of Small Unmanned Aircraft Impacts
Publisher: ASTM International
Year: 2020
ASTM F3444/F3444M-20 - Standard Practice for Training Exoskeleton Users
Publisher: ASTM International
Year: 2020
ASTM F3449-20 - Standard Guide for Inclusion of Cyber Risks into Maritime Safety Management Systems in Accordance with IMO Resolution MSC.428(98)―Cyber Risks and Challenges
Publisher: ASTM International
Year: 2020
ASTM F3450-20 - Standard Guide for Flight Hazard and Surveillance Systems Personnel Certification
Publisher: ASTM International
Year: 2020
ASTM G130-12(2020) - Standard Test Method for Calibration of Narrow- and Broad-Band Ultraviolet Radiometers Using a Spectroradiometer
Publisher: ASTM International
Year: 2020
ASTM G173-03(2020) - Standard Tables for Reference Solar Spectral Irradiances: Direct Normal and Hemispherical on 37° Tilted Surface
Publisher: ASTM International
Year: 2020
ASTM G177-03(2020) - Standard Tables for Reference Solar Ultraviolet Spectral Distributions: Hemispherical on 37° Tilted Surface
Publisher: ASTM International
Year: 2020
Search Within Standards