IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1901.1.1/D0.7, Sept 2019
IEEE Approved Draft Standard Test Procedures for IEEE 1901.1 Standard for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 11 June 2020 |
| Status: | active |
| Page(s): | 1 - 187 |
| ICS Code (Health care technology (Vocabularies)): | 01.040.11 |
| ISBN (Electronic): | 978-1-5044-6754-4 |
Standard:
This Standard specifies the interoperability and compliance testing for IEEE 1901.1, in which Physical (PHY) and media access control (MAC) layers of the medium frequency band (less than 12 MHz)... View More
Document History
P1901.1.1/D0.7, Sept 2019
June 11, 2020
IEEE Approved Draft Standard Test Procedures for IEEE 1901.1 Standard for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
This Standard specifies the interoperability and compliance testing for IEEE 1901.1, in which Physical (PHY) and media access control (MAC) layers of the medium frequency band (less than 12 MHz)...
December 9, 2019
IEEE Draft Standard Test Procedures for IEEE 1901.1 Standard for Medium Frequency (less than 15 MHz) Power Line Communications for Smart Grid Applications
This Standard specifies the interoperability and compliance testing for IEEE 1901.1, in which Physical (PHY) and media access control (MAC) layers of the medium frequency band (less than 12 MHz)...