ASTM International - ASTM C910-16(2021)
Standard Test Method for Bond and Cohesion of One-Part Elastomeric Solvent Release-Type Sealants
| Organization: | ASTM International |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method determines the bond and cohesion of one-part, elastomeric, solvent release-type sealants after high- and low-temperature aging.
1.2 The subcommittee with jurisdiction is not aware of any similar ISO standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
Note 1: Currently there is no ISO standard similar to this test method.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This test method details the standard procedures for the determination of the bond and cohesion of one-part elastomeric solvent release-type sealants after high- and low-temperature aging. The... View More
Document History