ASTM International - ASTM B423-11(2021)

Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825, N08221, and N06845) Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2021
Status: inactive
Page Count: 4
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825, N08221, and N06845)3 in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive service. The general requirements for pipe and tube are covered in Specification B829.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following precautionary caveat pertains only to the test methods portion, Section 9, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and UNS N08221) in the form of cold-worked and hot-finished seamless pipe and tube intended for general... View More

Document History

April 1, 2022
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy Seamless Pipe and Tube
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys3 in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive service. The general...
ASTM B423-11(2021)
June 1, 2021
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825, N08221, and N06845) Seamless Pipe and Tube
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825, N08221, and N06845)3 in the form of cold-worked and hot-finished seamless pipe and tube intended for general...
June 1, 2016
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825, N08221, and N06845) Seamless Pipe and Tube
1.1 This specification2 covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825, N08221, and N06845)3 in the form of cold-worked and hot-finished seamless pipe and tube intended for general...
October 1, 2011
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy
(UNS N08825, N08221, and N06845) Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825, N08221, and N06845) in the form of cold-worked and hot-finished seamless pipe and tube intended for general...
October 1, 2009
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
November 1, 2005
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and UNS N08221) in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
June 10, 2003
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
May 10, 1999
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Copper Alloy (UNS N08825 and N08221)* Seamless Pipe and Tube
1.1 This specification covers nickel-iron-chromium-molybdenum-copper alloys (UNS N08825 and N08221)* in the form of cold-worked and hot-finished seamless pipe and tube intended for general corrosive...
Advertisement