ASTM International - ASTM A899-91(2021)

Standard Specification for Steel Wire, Epoxy-Coated

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2021
Status: active
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers steel wire in the size range of 0.120 to 0.500 in. (3.05 to 12.7 mm) with three classes of protective epoxy coating, in coils, for general use. Class A coating is intended for use for moderate corrosion protection, Class B coating for more severe protection, and Class C for severe corrosion and abrasion protection.

Note 1: The coating applicator is identified throughout this specification as the manufacturer.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers epoxy-coated steel wires, in coils, for general use. The protective epoxy coatings covered here are available in three classes, namely: Class A, which are intended for... View More

Document History

ASTM A899-91(2021)
March 1, 2021
Standard Specification for Steel Wire, Epoxy-Coated
1.1 This specification covers steel wire in the size range of 0.120 to 0.500 in. (3.05 to 12.7 mm) with three classes of protective epoxy coating, in coils, for general use. Class A coating is...
March 1, 2014
Standard Specification for Steel Wire, Epoxy-Coated
This specification covers epoxy-coated steel wires, in coils, for general use. The protective epoxy coatings covered here are available in three classes, namely: Class A, which are intended for use...
November 1, 2007
Standard Specification for Steel Wire, Epoxy-Coated
This specification covers epoxy-coated steel wires, in coils, for general use. The protective epoxy coatings covered here are available in three classes, namely: Class A, which are intended for use...
December 15, 1991
Standard Specification for Steel Wire, Epoxy-Coated
1.1 This specification covers steel wire in the size range of 0.120 to 0.500 in. (3.05 to 12.7 mm) with three classes of protective epoxy coating, in coils, for general use. Class A coating is...
December 15, 1991
Standard Specification for Steel Wire, Epoxy-Coated
1.1 This specification covers steel wire in the size range of 0.120 to 0.500 in. (3.05 to 12.7 mm) with three classes of protective epoxy coating, in coils, for general use. Class A coating is...
Advertisement