ASTM D4927-05 - Standard Test Methods for Elemental Analysis of Lubricant and Additive Components—Barium, Calcium, Phosphorus, Sulfur, and Zinc by Wavelength-Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2005
ASTM D6109-05 - Standard Test Methods for Flexural Properties of Unreinforced and Reinforced Plastic Lumber and Related Products
Publisher: ASTM International
Year: 2005
ASTM D7061-05a - Standard Test Method for Measuring n -Heptane Induced Phase Separation of Asphaltene-Containing Heavy Fuel Oils as Separability Number by an Optical Scanning Device
Publisher: ASTM International
Year: 2005
ASTM F714-05 - Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
Publisher: ASTM International
Year: 2005
ASTM F1223-05 - Standard Test Method for Determination of Total Knee Replacement Constraint
Publisher: ASTM International
Year: 2005
ASTM B94-05 - Standard Specification for Magnesium-Alloy Die Castings
Publisher: ASTM International
Year: 2005
ASTM C270-05 - Standard Specification for Mortar for Unit Masonry
Publisher: ASTM International
Year: 2005
ASTM D2452-94(1999)e1 - Standard Test Method for Extrudability of Oil- and Resin-Base Caulking Compounds
Publisher: ASTM International
Year: 1999
ASTM C488-05 - Standard Test Method for Conducting Exterior Exposure Tests of Finishes for Thermal Insulation
Publisher: ASTM International
Year: 2005
ASTM C726-05 - Standard Specification for Mineral Fiber Roof Insulation Board
Publisher: ASTM International
Year: 2005
ASTM D2918-99(2005) - Standard Test Method for Durability Assessment of Adhesive Joints Stressed in Peel
Publisher: ASTM International
Year: 2005
ASTM D3166-99(2005) - Standard Test Method for Fatigue Properties of Adhesives in Shear by Tension Loading (Metal/Metal)
Publisher: ASTM International
Year: 2005
ASTM D3433-99(2005) - Standard Test Method for Fracture Strength in Cleavage of Adhesives in Bonded Metal Joints
Publisher: ASTM International
Year: 2005
ASTM D3930-93a(2005) - Standard Specification for Adhesives for Wood-Based Materials for Construction of Manufactured Homes
Publisher: ASTM International
Year: 2005
ASTM D3931-93a(2005) - Standard Test Method for Determining Strength of Gap-Filling Adhesive Bonds in Shear by Compression Loading
Publisher: ASTM International
Year: 2005
ASTM D4688-99(2005) - Standard Test Method for Evaluating Structural Adhesives for Finger Jointing Lumber
Publisher: ASTM International
Year: 2005
ASTM D5456-05 - Standard Specification for Evaluation of Structural Composite Lumber Products
Publisher: ASTM International
Year: 2005
ASTM D6480-05 - Standard Test Method for Wipe Sampling of Surfaces, Indirect Preparation, and Analysis for Asbestos Structure Number Concentration by Transmission Electron Microscopy
Publisher: ASTM International
Year: 2005
ASTM D2453-99 - Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
Publisher: ASTM International
Year: 1999
ASTM E1697-05 - Standard Test Method for Unipolar Magnitude Estimation of Sensory Attributes
Publisher: ASTM International
Year: 2005
ASTM F494-05 - Standard Test Methods for Evaluating Primary Disposable Bag Integrity for Vacuum Cleaners
Publisher: ASTM International
Year: 2005
ASTM F519-05 - Standard Test Method for Mechanical Hydrogen Embrittlement Evaluation of Plating Processes and Service Environments
Publisher: ASTM International
Year: 2005
ASTM F1962-05 - Standard Guide for Use of Maxi-Horizontal Directional Drilling for Placement of Polyethylene Pipe or Conduit Under Obstacles, Including River Crossings
Publisher: ASTM International
Year: 2005
ASTM F2378-05 - Standard Test Method for Sealability of Sheet, Composite, and Solid Form-in-Place Gasket Materials
Publisher: ASTM International
Year: 2005
ASTM D2454-95(2002) - Standard Practice for Determining the Effect of Overbaking on Organic Coatings
Publisher: ASTM International
Year: 1995
ASTM D2455-89(1996)e1 - Standard Test Method for Identification of Carboxylic Acids in Alkyd Resins (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM D2456-91(1997)e1 - Standard Test Method for Identification of Polyhydric Alcohols in Alkyd Resins (Withdrawn 2006)
Publisher: ASTM International
Year: 1996
ASTM D2457-97 - Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
Publisher: ASTM International
Year: 1997
ASTM D6285-99(2005) - Standard Guide for Locating Abandoned Wells
Publisher: ASTM International
Year: 2004
ASTM A358/A358M-05 - Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
Publisher: ASTM International
Year: 2005
ASTM C4-04e1 - Standard Specification for Clay Drain Tile and Perforated Clay Drain Tile
Publisher: ASTM International
Year: 2004
ASTM C120-05 - Standard Test Methods of Flexure Testing of Slate (Modulus of Rupture, Modulus of Elasticity)
Publisher: ASTM International
Year: 2005
ASTM C321-00(2005) - Standard Test Method for Bond Strength of Chemical-Resistant Mortars
Publisher: ASTM International
Year: 2005
ASTM C531-00(2005) - Standard Test Method for Linear Shrinkage and Coefficient of Thermal Expansion of Chemical-Resistant Mortars, Grouts, Monolithic Surfacings, and Polymer Concretes
Publisher: ASTM International
Year: 2005
ASTM C1106-00(2005) - Standard Test Methods for Chemical Resistance and Physical Properties of Carbon Brick
Publisher: ASTM International
Year: 2005
ASTM C1181-00(2005) - Standard Test Methods for Compressive Creep of Chemical-Resistant Polymer Machinery Grouts
Publisher: ASTM International
Year: 2005
ASTM C1209-05e1 - Standard Terminology of Concrete Masonry Units and Related Units (Withdrawn 2009)
Publisher: ASTM International
Year: 2005
ASTM D2460-97 - Standard Test Method for Alpha-Particle-Emitting Isotopes of Radium in Water
Publisher: ASTM International
Year: 1996
ASTM C1370-00(2005) - Standard Test Method for Determining the Chemical Resistance of Aggregates for Use in Chemical-Resistant Sulfur Polymer Cement Concrete and Other Chemical-Resistant Polymer Concretes
Publisher: ASTM International
Year: 2005
ASTM C1448/C1448M-05 - Standard Specification for Non-Asbestos Fiber-Cement Conduit
Publisher: ASTM International
Year: 2005
ASTM D898-05 - Standard Test Method for Applied Weight Per Unit Area of Dried Adhesive Solids (Withdrawn 2006)
Publisher: ASTM International
Year: 2005
ASTM D5133-05 - Standard Test Method for Low Temperature, Low Shear Rate, Viscosity/Temperature Dependence of Lubricating Oils Using a Temperature-Scanning Technique
Publisher: ASTM International
Year: 2005
ASTM D6253-05 - Standard Practice for Treatment and/or Marking of Wood Packaging Materials
Publisher: ASTM International
Year: 2005
ASTM E140-05 - Standard Hardness Conversion Tables for Metals Relationship Among Brinell Hardness, Vickers Hardness, Rockwell Hardness, Superficial Hardness, Knoop Hardness, and Scleroscope Hardness
Publisher: ASTM International
Year: 2005
ASTM F2383-05 - Standard Guide for Assessment of Adventitious Agents in Tissue Engineered Medical Products (TEMPs)
Publisher: ASTM International
Year: 2005
ASTM D3682-01e1 - Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
Publisher: ASTM International
Year: 2001
ASTM D4800-94(2005) - Standard Guide for Classifying and Specifying Adhesives
Publisher: ASTM International
Year: 2005
ASTM D6396-99(2005) - Standard Test Method for Testing of Pipe Thread Sealants on Pipe Tees
Publisher: ASTM International
Year: 2005
ASTM D2462-90(2001) - Standard Test Method for Moisture in Wool by Distillation With Toluene
Publisher: ASTM International
Year: 1990
ASTM F893-05 - Standard Guide for Inspection of Amusement Rides and Devices
Publisher: ASTM International
Year: 2005
ASTM D5587-05 - Standard Test Method for Tearing Strength of Fabrics by Trapezoid Procedure
Publisher: ASTM International
Year: 2005
ASTM D6866-05 - Standard Test Methods for Determining the Biobased Content of Natural Range Materials Using Radiocarbon and Isotope Ratio Mass Spectrometry Analysis
Publisher: ASTM International
Year: 2005
ASTM D6880-05 - Standard Specification for Wood Boxes
Publisher: ASTM International
Year: 2005
ASTM E336-05 - Standard Test Method for Measurement of Airborne Sound Insulation in Buildings
Publisher: ASTM International
Year: 2005
ASTM C1433M-04e1 - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers (Metric)
Publisher: ASTM International
Year: 2004
ASTM D1125-95(2005) - Standard Test Methods for Electrical Conductivity and Resistivity of Water
Publisher: ASTM International
Year: 2005
ASTM D1780-05 - Standard Practice for Conducting Creep Tests of Metal-to-Metal Adhesives
Publisher: ASTM International
Year: 2005
ASTM D5391-99(2005) - Standard Test Method for Electrical Conductivity and Resistivity of a Flowing High Purity Water Sample
Publisher: ASTM International
Year: 2005
ASTM D7087-05 - Standard Test Method for An Imaging Technique to Measure Rust Creepage at Scribe on Coated Test Panels Subjected to Corrosive Environments
Publisher: ASTM International
Year: 2005
ASTM A529/A529M-01 - Standard Specification for High-Strength Carbon-Manganese Steel of Structural Quality
Publisher: ASTM International
Year: 2001
ASTM D2463-95(2001) - Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
Publisher: ASTM International
Year: 1994
ASTM F2457-05 - Standard Specification for Required Product Information to be Provided with Weight-Shift-Control Aircraft
Publisher: ASTM International
Year: 2005
ASTM C56-05 - Standard Specification for Structural Clay Nonloadbearing Tile
Publisher: ASTM International
Year: 2005
ASTM C1357-05 - Standard Test Methods for Evaluating Masonry Bond Strength
Publisher: ASTM International
Year: 2005
ASTM C1433-04e1 - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
Publisher: ASTM International
Year: 2004
ASTM D1335-05 - Standard Test Method for Tuft Bind of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D2060-00(2005)e1 - Standard Test Methods for Measuring Zipper Dimensions
Publisher: ASTM International
Year: 2005
ASTM D2646-05 - Standard Test Methods for Backing Fabric Characteristics of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D3936-05 - Standard Test Method for Resistance to Delamination of the Secondary Backing of Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2005
ASTM D4761-05 - Standard Test Methods for Mechanical Properties of Lumber and Wood-Base Structural Material
Publisher: ASTM International
Year: 2005
ASTM D2464-99 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
Publisher: ASTM International
Year: 1999
ASTM D5251-05 - Standard Practice for the Operation of the Tetrapod Walker Drum Tester (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM D5252-05 - Standard Practice for the Operation of the Hexapod Drum Tester
Publisher: ASTM International
Year: 2005
ASTM D5417-05 - Standard Practice for Operation of the Vettermann Drum Tester
Publisher: ASTM International
Year: 2005
ASTM D5793-05 - Standard Test Method for Binding Sites Per Unit Length or Width of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D5848-05 - Standard Test Method for Mass Per Unit Area of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D6283-05 - Standard Test Method for Tuft Element Length of Uncoated Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D6439-05 - Standard Guide for Cleaning, Flushing, and Purification of Steam, Gas, and Hydroelectric Turbine Lubrication Systems
Publisher: ASTM International
Year: 2005
ASTM D6540-05 - Standard Test Method for Accelerated Soiling of Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2005
ASTM D6719-05 - Standard Guide for Standard Test Methods and Practices for Evaluating Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2005
ASTM D6859-05 - Standard Test Method for Pile Thickness of Finished Level Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D2466-01 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
Publisher: ASTM International
Year: 2001
ASTM D6962-05 - Standard Practice for Operation of a Roller Chair Tester for Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM E698-05 - Standard Test Method for Arrhenius Kinetic Constants for Thermally Unstable Materials
Publisher: ASTM International
Year: 2005
ASTM E1269-05 - Standard Test Method for Determining Specific Heat Capacity by Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2005
ASTM E1719-05 - Standard Test Method for Vapor Pressure of Liquids by Ebulliometry
Publisher: ASTM International
Year: 2005
ASTM F959-05a - Standard Specification for Compressible-Washer-Type Direct Tension Indicators for Use with Structural Fasteners
Publisher: ASTM International
Year: 2005
ASTM F1044-05 - Standard Test Method for Shear Testing of Calcium Phosphate Coatings and Metallic Coatings
Publisher: ASTM International
Year: 2005
ASTM D2467-01 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
Publisher: ASTM International
Year: 2001
ASTM D2468-96a - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe Fittings, Schedule 40 (Withdrawn 2003)
Publisher: ASTM International
Year: 1996
ASTM D2471-99 - Standard Test Method for Gel Time and Peak Exothermic Temperature of Reacting Thermosetting Resins (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2472-00 - Standard Specification for Sulfur Hexafluoride
Publisher: ASTM International
Year: 2000
ASTM D2474-92 - Specification for Vinyl Chloride Copolymer Resins (Withdrawn 1999)
Publisher: ASTM International
Year: 1991
ASTM D2475-01 - Standard Specification for Felt
Publisher: ASTM International
Year: 2001
ASTM C497-04e1 - Standard Test Methods for Concrete Pipe, Manhole Sections, or Tile
Publisher: ASTM International
Year: 2004
ASTM C497M-04e1 - Standard Test Methods for Concrete Pipe, Manhole Sections, or Tile [Metric]
Publisher: ASTM International
Year: 2004
ASTM C744-05 - Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
Publisher: ASTM International
Year: 2005
ASTM C1568-05 - Standard Test Method for Wind Resistance of Concrete and Clay Roof Tiles (Mechanical Uplift Resistance Method)
Publisher: ASTM International
Year: 2005
ASTM E514-05b - Standard Test Method for Water Penetration and Leakage Through Masonry
Publisher: ASTM International
Year: 2005
ASTM E680-79(2005) - Standard Test Method for Drop Weight Impact Sensitivity Of Solid-Phase Hazardous Materials
Publisher: ASTM International
Year: 2005
ASTM E1231-01e1 - Standard Practice for Calculation of Hazard Potential Figures-of-Merit for Thermally Unstable Materials
Publisher: ASTM International
Year: 2001
ASTM F1147-05 - Standard Test Method for Tension Testing of Calcium Phosphate and Metal Coatings
Publisher: ASTM International
Year: 2005
ASTM F1160-05 - Standard Test Method for Shear and Bending Fatigue Testing of Calcium Phosphate and Metallic Medical and Composite Calcium Phosphate/Metallic Coatings
Publisher: ASTM International
Year: 2005
ASTM D642-00(2005) - Standard Test Method for Determining Compressive Resistance of Shipping Containers, Components, and Unit Loads
Publisher: ASTM International
Year: 2005
ASTM D2477-02 - Standard Test Method for Dielectric Breakdown Voltage and Dielectric Strength of Insulating Gases at Commercial Power Frequencies
Publisher: ASTM International
Year: 2002
ASTM D2161-05 - Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
Publisher: ASTM International
Year: 2005
ASTM D4485-05e1 - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2005
ASTM D5118/D5118M-05 - Standard Practice for Fabrication of Fiberboard Shipping Boxes
Publisher: ASTM International
Year: 2005
ASTM D5163-05a - Standard Guide for Establishing Procedures to Monitor the Performance of Service Level I Coatings in an Operating Nuclear Power Plant
Publisher: ASTM International
Year: 2005
ASTM D5304-05 - Standard Test Method for Assessing Middle Distillate Fuel Storage Stability by Oxygen Overpressure
Publisher: ASTM International
Year: 2005
ASTM F88-05 - Standard Test Method for Seal Strength of Flexible Barrier Materials
Publisher: ASTM International
Year: 2005
ASTM F1327-05 - Standard Terminology Relating to Barrier Materials for Medical Packaging (Withdrawn 2007)
Publisher: ASTM International
Year: 2005
ASTM F2338-05 - Standard Test Method for Nondestructive Detection of Leaks in Packages by Vacuum Decay Method
Publisher: ASTM International
Year: 2005
ASTM A6/A6M-05 - Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
Publisher: ASTM International
Year: 2005
ASTM C610-05 - Standard Specification for Molded Expanded Perlite Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2005
ASTM A530/A530M-99e1 - Standard Specification for General Requirements for Specialized Carbon and Alloy Steel Pipe
Publisher: ASTM International
Year: 1999
ASTM D2481-81(1994)e1 - Standard Test Method for Accelerated Evaluation of Wood Preservatives for Marine Services by Means of Small Size Specimens
Publisher: ASTM International
Year: 1993
ASTM C1071-05 - Standard Specification for Fibrous Glass Duct Lining Insulation (Thermal and Sound Absorbing Material)
Publisher: ASTM International
Year: 2005
ASTM D1084-97(2005) - Standard Test Methods for Viscosity of Adhesives
Publisher: ASTM International
Year: 2005
ASTM D3060-94(2005) - Standard Test Method for Pressure Drop Rate of Compressed Gas-Propelled Products
Publisher: ASTM International
Year: 2005
ASTM D3069-94(2005) - Standard Test Method for Delivery Rate of Aerosol Products
Publisher: ASTM International
Year: 2005
ASTM D4690-99(2005) - Standard Specification for Urea-Formaldehyde Resin Adhesives
Publisher: ASTM International
Year: 2005
ASTM D5215-93(2005) - Standard Test Method for Instrumental Evaluation of Staining of Vinyl Flooring by Adhesives
Publisher: ASTM International
Year: 2005
ASTM D5570-94(2005) - Standard Test Method for Water Resistance of Tape and Adhesives Used as Box Closure
Publisher: ASTM International
Year: 2005
ASTM D5574-94(2005) - Standard Test Methods for Establishing Allowable Mechanical Properties of Wood-Bonding Adhesives for Design of Structural Joints
Publisher: ASTM International
Year: 2005
ASTM D6199-97(2005) - Standard Practice for Quality of Wood Members of Containers and Pallets
Publisher: ASTM International
Year: 2005
ASTM E23-05 - Standard Test Methods for Notched Bar Impact Testing of Metallic Materials
Publisher: ASTM International
Year: 2005
ASTM D2482-97 - Standard Test Method for Surface Strength of Paper (Wax Pick Method)
Publisher: ASTM International
Year: 1997
ASTM E902-05 - Standard Practice for Checking the Operating Characteristics of X-Ray Photoelectron Spectrometers (Withdrawn 2011)
Publisher: ASTM International
Year: 2005
ASTM E938-05 - Standard Test Method for Effectiveness of Liquid, Gel, or Cream Insecticides Against Adult Human Lice
Publisher: ASTM International
Year: 2005
ASTM F1450-05 - Standard Test Methods for Hollow Metal Swinging Door Assemblies for Detention Facilities
Publisher: ASTM International
Year: 2005
ASTM F2389-05 - Standard Specification for Pressure-rated Polypropylene (PP) Piping Systems
Publisher: ASTM International
Year: 2005
ASTM A709/A709M-05 - Standard Specification for Structural Steel for Bridges
Publisher: ASTM International
Year: 2005
ASTM B249/B249M-04e1 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings
Publisher: ASTM International
Year: 2004
ASTM B250/B250M-01e1 - Standard Specification for General Requirements for Wrought Copper Alloy Wire
Publisher: ASTM International
Year: 2001
ASTM C887-05 - Standard Specification for Packaged, Dry, Combined Materials for Surface Bonding Mortar
Publisher: ASTM International
Year: 2005
ASTM D976-04be1 - Standard Test Methods for Calculated Cetane Index of Distillate Fuels
Publisher: ASTM International
Year: 2004
ASTM D7136/D7136M-05 - Standard Test Method for Measuring the Damage Resistance of a Fiber-Reinforced Polymer Matrix Composite to a Drop-Weight Impact Event
Publisher: ASTM International
Year: 2005
ASTM D2484-00 - Standard Specification for Polyester Film Pressure-Sensitive Electrical Insulating Tape
Publisher: ASTM International
Year: 2000
ASTM D7137/D7137M-05 - Standard Test Method for Compressive Residual Strength Properties of Damaged Polymer Matrix Composite Plates
Publisher: ASTM International
Year: 2005
ASTM D7147-05 - Standard Specification for Testing and Establishing Allowable Loads of Joist Hangers
Publisher: ASTM International
Year: 2005
ASTM E1877-00(2005) - Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
Publisher: ASTM International
Year: 2005
ASTM E2031-99(2004) - Standard Practice for Quality Control of Psychophysiological Detection of Deception (Polygraph) Examinations
Publisher: ASTM International
Year: 2004
ASTM E2071-00(2005) - Standard Practice for Calculating Heat of Vaporization or Sublimation from Vapor Pressure Data
Publisher: ASTM International
Year: 2005
ASTM F1140-00(2005) - Standard Test Methods for Internal Pressurization Failure Resistance of Unrestrained Packages for Medical Applications
Publisher: ASTM International
Year: 2005
ASTM F2054-00(2005) - Standard Test Method for Burst Testing of Flexible Package Seals Using Internal Air Pressurization Within Restraining Plates
Publisher: ASTM International
Year: 2005
ASTM D2485-91(2000) - Standard Test Methods for Evaluating Coatings For High Temperature Service
Publisher: ASTM International
Year: 2000
ASTM D2486-00 - Standard Test Methods for Scrub Resistance of Wall Paints
Publisher: ASTM International
Year: 2000
ASTM D2487-00 - Standard Classification of Soils for Engineering Purposes (Unified Soil Classification System)
Publisher: ASTM International
Year: 2000
ASTM D2488-00 - Standard Practice for Description and Identification of Soils (Visual-Manual Procedure)
Publisher: ASTM International
Year: 2000
ASTM D2489-00 - Standard Practice for Estimating Degree of Particle Coating of Bituminous-Aggregate Mixtures
Publisher: ASTM International
Year: 2000
ASTM D2492-90(1998) - Standard Test Method for Forms of Sulfur in Coal
Publisher: ASTM International
Year: 1998
ASTM D2493-01 - Standard Viscosity-Temperature Chart for Asphalts
Publisher: ASTM International
Year: 2001
ASTM B831-05 - Standard Test Method for Shear Testing of Thin Aluminum Alloy Products
Publisher: ASTM International
Year: 2005
ASTM D2321-04e1 - Standard Practice for Underground Installation of Thermoplastic Pipe for Sewers and Other Gravity-Flow Applications
Publisher: ASTM International
Year: 2004
ASTM D5823-05 - Standard Test Method for Tuft Height of Pile Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D6079-04e1 - Standard Test Method for Evaluating Lubricity of Diesel Fuels by the High-Frequency Reciprocating Rig (HFRR)
Publisher: ASTM International
Year: 2004
ASTM E177-04e1 - Standard Practice for Use of the Terms Precision and Bias in ASTM Test Methods
Publisher: ASTM International
Year: 2004
ASTM F1549-94(2005) - Standard Terminology Relating to Underwater Search, Rescue, and Recovery Activities
Publisher: ASTM International
Year: 2005
ASTM F1767-98(2005) - Standard Guide for Forms Used for Search and Rescue (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM F1847-98(2005) - Standard Guide for Demonstrating Minimum Skills of Search and Rescue Dogs and Handlers
Publisher: ASTM International
Year: 2005
ASTM F1879-98(2005) - Standard Guide for Demonstrating Obedience and Agility in Search and Rescue Dogs (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM F1956-99(2005) - Standard Specification for Rescue Carabiners
Publisher: ASTM International
Year: 2005
ASTM A531/A531M-91(2001) - Standard Practice for Ultrasonic Examination of Turbine-Generator Steel Retaining Rings
Publisher: ASTM International
Year: 1991
ASTM D2494-96 - Standard Test Method for Commercial Mass of a Shipment of Yarn or Man-Made Staple Fiber or Tow
Publisher: ASTM International
Year: 1996
ASTM F1993-99(2005) - Standard Classification of Human Search and Rescue Resources (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM F2475-05 - Standard Guide for Biocompatibility Evaluation of Medical Device Packaging Materials
Publisher: ASTM International
Year: 2005
ASTM C1279-05 - Standard Test Method for Non-Destructive Photoelastic Measurement of Edge and Surface Stresses in Annealed, Heat-Strengthened, and Fully Tempered Flat Glass
Publisher: ASTM International
Year: 2005
ASTM C1422-99(2005) - Standard Specification for Chemically Strengthened Flat Glass
Publisher: ASTM International
Year: 2005
ASTM C1443-99(2005) - Standard Specification for Glasses, Portlight, Circular, Fully Tempered
Publisher: ASTM International
Year: 2005
ASTM D751-00e1 - Standard Test Methods for Coated Fabrics
Publisher: ASTM International
Year: 2000
ASTM D3838-05 - Standard Test Method for pH of Activated Carbon
Publisher: ASTM International
Year: 2005
ASTM D6254/D6254M-99(2005) - Standard Specification for Wirebound Pallet-Type Wood Boxes
Publisher: ASTM International
Year: 2005
ASTM D6256/D6256M-99(2005) - Standard Specification for Wood-Cleated Shipping Boxes and Skidded, Load-Bearing Bases
Publisher: ASTM International
Year: 2005
ASTM D7112-05 - Standard Test Method for Determining Stability and Compatibility of Heavy Fuel Oils and Crude Oils by Heavy Fuel Oil Stability Analyzer (Optical Detection)
Publisher: ASTM International
Year: 2005
ASTM D2495-01 - Standard Test Method for Moisture in Cotton by Oven-Drying
Publisher: ASTM International
Year: 2001
ASTM F2491-05 - Standard Guide for Determining Load Ratios for Technical Rescue Systems and Equipment
Publisher: ASTM International
Year: 2005
ASTM B240-04e1 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloys in Ingot Form for Foundry and Die Castings
Publisher: ASTM International
Year: 2004
ASTM B914-03e2 - Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
Publisher: ASTM International
Year: 2003
ASTM D525-05 - Standard Test Method for Oxidation Stability of Gasoline (Induction Period Method)
Publisher: ASTM International
Year: 2005
ASTM D2665-04ae2 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
Publisher: ASTM International
Year: 2004
ASTM D5266-99(2005) - Standard Practice for Estimating the Percentage of Wood Failure in Adhesive Bonded Joints
Publisher: ASTM International
Year: 2005
ASTM D5573-99(2005) - Standard Practice for Classifying Failure Modes in Fiber-Reinforced-Plastic (FRP) Joints
Publisher: ASTM International
Year: 2005
ASTM D5751-99(2005) - Standard Specification for Adhesives Used for Laminate Joints in Nonstructural Lumber Products
Publisher: ASTM International
Year: 2005
ASTM D5760-05 - Standard Specification for Performance of Manual Transmission Gear Lubricants
Publisher: ASTM International
Year: 2005
ASTM D6465-99(2005) - Standard Guide for Selecting Aerospace and General Purpose Adhesives and Sealants
Publisher: ASTM International
Year: 2005
ASTM D2497-01 - Standard Tolerances for Man-Made Organic-Base Filament Single Yarns
Publisher: ASTM International
Year: 2001
ASTM D7110-05 - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2005
ASTM D7111-05 - Standard Test Method for Determination of Trace Elements in Middle Distillate Fuels by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2005
ASTM E1264-98(2005) - Standard Classification for Acoustical Ceiling Products
Publisher: ASTM International
Year: 2005
ASTM C787-03e2 - Standard Specification for Uranium Hexafluoride for Enrichment
Publisher: ASTM International
Year: 2003
ASTM C800-05 - Standard Specification for Glass Fiber Blanket Insulation (Aircraft Type)
Publisher: ASTM International
Year: 2005
ASTM D6411/D6411M-99(2005) - Standard Specification for Slicone Rubber Room Temperature Vulcanizing Low Outgassing Materials
Publisher: ASTM International
Year: 2005
ASTM D2500-99 - Standard Test Method for Cloud Point of Petroleum Products
Publisher: ASTM International
Year: 1999
ASTM D2501-91(2000) - Standard Test Method for Calculation of Viscosity-Gravity Constant (VGC) of Petroleum Oils
Publisher: ASTM International
Year: 2000
ASTM D2502-92(1996) - Standard Test Method for Estimation of Molecular Weight (Relative Molecular Mass) of Petroleum Oils From Viscosity Measurements
Publisher: ASTM International
Year: 1995
ASTM D2503-92(1997) - Standard Test Method for Relative Molecular Mass (Molecular Weight) of Hydrocarbons by Thermoelectric Measurement of Vapor Pressure
Publisher: ASTM International
Year: 1991
ASTM D2504-88(1998) - Standard Test Method for Noncondensable Gases in C2 and Lighter Hydrocarbon Products by Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM ISO/ASTM51431-05 - Standard Practice for Dosimetry in Electron Beam and X-Ray (Bremsstrahlung) Irradiation Facilities for Food Processing (Withdrawn 2018)
Publisher: ASTM International
Year: 2005
ASTM B86-04e2 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2004
ASTM C1410-05a - Standard Specification for Cellular Melamine Thermal and Sound-Absorbing Insulation
Publisher: ASTM International
Year: 2005
ASTM D2751-05 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Sewer Pipe and Fittings (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM D2505-88(1998) - Standard Test Method for Ethylene, Other Hydrocarbons, and Carbon Dioxide in High-Purity Ethylene by Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM E1073-01(2005) - Standard Test Method for Obtaining a Pharmacological Profile with Mice (Withdrawn 2010)
Publisher: ASTM International
Year: 2005
ASTM E1111-05 - Standard Test Method for Measuring the Interzone Attenuation of Open Office Components
Publisher: ASTM International
Year: 2005
ASTM E1290-02e1 - Standard Test Method for Crack-Tip Opening Displacement (CTOD) Fracture Toughness Measurement
Publisher: ASTM International
Year: 2002
ASTM E2368-04e1 - Standard Practice for Strain Controlled Thermomechanical Fatigue Testing
Publisher: ASTM International
Year: 2004
ASTM F2352-05 - Standard Specification for Design and Performance of Light Sport Gyroplane Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2415-05 - Standard Practice for Continued Airworthiness System for Light Sport Gyroplane Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2451-05 - Standard Guide for in vivo Assessment of Implantable Devices Intended to Repair or Regenerate Articular Cartilage
Publisher: ASTM International
Year: 2005
ASTM ISO/ASTM51539-05 - Standard Guide for Use of Radiation-Sensitive Indicators
Publisher: ASTM International
Year: 2005
ASTM ISO/ASTM51608-05 - Standard Practice for Dosimetry in an X-Ray (Bremsstrahlung) Facility for Radiation Processing
Publisher: ASTM International
Year: 2005
ASTM B868-96(2002)e2 - Standard Practice for Contact Performance Classification of Electrical Connection Systems
Publisher: ASTM International
Year: 1996
ASTM D2507-93(2001) - Standard Terminology of Rheological Properties of Gelled Rocket Propellants (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM ISO/ASTM51649-05 - Standard Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies Between 300 keV and 25 MeV
Publisher: ASTM International
Year: 2005
ASTM ISO/ASTM51650-05 - Standard Practice for Use of Cellulose Acetate Dosimetry Systems
Publisher: ASTM International
Year: 2005
ASTM ISO/ASTM51707-05 - Standard Guide for Estimating Uncertainties in Dosimetry for Radiation Processing
Publisher: ASTM International
Year: 2005
ASTM ISO/ASTM51939-05 - Standard Practice for Blood Irradiation Dosimetry
Publisher: ASTM International
Year: 2005
ASTM ISO/ASTM51956-05 - Standard Practice for Use of Thermoluminescence-Dosimetry (TLD) Systems for Radiation Processing
Publisher: ASTM International
Year: 2005
ASTM A20/A20M-05 - Standard Specification for General Requirements for Steel Plates for Pressure Vessels
Publisher: ASTM International
Year: 2005
ASTM A781/A781M-05 - Standard Specification for Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2005
ASTM D622-99(2005) - Standard Test Methods for Rubber Hose for Automotive Air and Vacuum Brake System
Publisher: ASTM International
Year: 2005
ASTM D2099-05 - Standard Test Method for Dynamic Water Resistance of Shoe Upper Leather by the Maeser Water Penetration Tester
Publisher: ASTM International
Year: 2005
ASTM D4122-05a - Standard Practice for Carbon Black—Evaluation of an Industry Reference Black
Publisher: ASTM International
Year: 2005
ASTM A532/A532M-93a(1999)e1 - Standard Specification for Abrasion-Resistant Cast Irons
Publisher: ASTM International
Year: 1999
ASTM D2508-93 - Standard Test Method for Solid Rocket Propellant Specific Impulse Measurements
Publisher: ASTM International
Year: 1992
ASTM D6915-05a - Standard Practice for Carbon Black—Evaluation of Standard Reference Blacks
Publisher: ASTM International
Year: 2005
ASTM E72-05 - Standard Test Methods of Conducting Strength Tests of Panels for Building Construction
Publisher: ASTM International
Year: 2005
ASTM E609-05 - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2005
ASTM E759-92(2005) - Standard Test Method for Effect of Deflection on Sprayed Fire-Resistive Material Applied to Structural Members
Publisher: ASTM International
Year: 2005
ASTM E760-92(2005) - Standard Test Method for Effect of Impact on Bonding of Sprayed Fire-Resistive Material Applied to Structural Members
Publisher: ASTM International
Year: 2005
ASTM E761-92(2005) - Standard Test Method for Compressive Strength of Sprayed Fire-Resistive Material Applied to Structural Members
Publisher: ASTM International
Year: 2005
ASTM E866-05 - Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
Publisher: ASTM International
Year: 2005
ASTM E937-93(2005) - Standard Test Method for Corrosion of Steel by Sprayed Fire-Resistive Material (SFRM) Applied to Structural Members
Publisher: ASTM International
Year: 2005
ASTM E1307-05 - Standard Practice for Surface Preparation and Structural Adhesive Bonding of Precured, Nonmetallic Composite Facings to Structural Core for Flat Shelter Panels
Publisher: ASTM International
Year: 2005
ASTM E1334-95(2005) - Standard Practice for Rating the Serviceability of a Building or Building-Related Facility
Publisher: ASTM International
Year: 2005
ASTM D2509-93(1998) - Standard Test Method for Measurement of Load-Carrying Capacity of Lubricating Grease (Timken Method)
Publisher: ASTM International
Year: 1998
ASTM E1399-97(2005) - Standard Test Method for Cyclic Movement and Measuring the Minimum and Maximum Joint Widths of Architectural Joint Systems
Publisher: ASTM International
Year: 2005
ASTM E1410-91(2005) - Standard Practice for Specifying Data for Evaluation of Energy Used in Residential Buildings (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM E1464-92(2005) - Standard Guide for Developing Energy Monitoring Protocols for Commercial and Institutional Buildings or Facilities (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM E1513-93(2005)e1 - Standard Practice for Application of Sprayed Fire-Resistive Materials (SFRMs)
Publisher: ASTM International
Year: 2005
ASTM E1612-94(2005) - Standard Specification for Preformed Architectural Compression Seals for Buildings and Parking Structures
Publisher: ASTM International
Year: 2005
ASTM E1660-95a(2005) - Standard Classification for Serviceability of an Office Facility for Support for Office Work
Publisher: ASTM International
Year: 2005
ASTM E1661-95a(2005) - Standard Classification for Serviceability of an Office Facility for Meetings and Group Effectiveness
Publisher: ASTM International
Year: 2005
ASTM E1662-95a(2005) - Standard Classification for Serviceability of an Office Facility for Sound and Visual Environment
Publisher: ASTM International
Year: 2005
ASTM E1664-95a(2005) - Standard Classification for Serviceability of an Office Facility for Layout and Building Factors
Publisher: ASTM International
Year: 2005
ASTM E1665-95a(2005) - Standard Classification for Serviceability of an Office Facility for Facility Protection
Publisher: ASTM International
Year: 2005
ASTM D2510-94(1998) - Standard Test Method for Adhesion of Solid Film Lubricants
Publisher: ASTM International
Year: 1998
ASTM E1666-95a(2005) - Standard Classification for Serviceability of an Office Facility for Work Outside Normal Hours or Conditions
Publisher: ASTM International
Year: 2005
ASTM E1667-95a(2005) - Standard Classification for Serviceability of an Office Facility for Image to the Public and Occupants
Publisher: ASTM International
Year: 2005
ASTM E1668-95a(2005) - Standard Classification for Serviceability of an Office Facility for Amenities to Attract and Retain Staff
Publisher: ASTM International
Year: 2005
ASTM E1669-95a(2005) - Standard Classification for Serviceability of an Office Facility for Location, Access and Wayfinding
Publisher: ASTM International
Year: 2005
ASTM E1670-95a(2005) - Standard Classification for Serviceability of an Office Facility for Management of Operations and Maintenance
Publisher: ASTM International
Year: 2005
ASTM E1671-95a(2005) - Standard Classification for Serviceability of an Office Facility for Cleanliness
Publisher: ASTM International
Year: 2005
ASTM E1679-95(2005) - Standard Practice for Setting the Requirements for the Serviceability of a Building or Building-Related Facility
Publisher: ASTM International
Year: 2005
ASTM E1692-95a(2005) - Standard Classification for Serviceability of an Office Facility for Change and Churn by Occupants
Publisher: ASTM International
Year: 2005
ASTM E1693-95(2005) - Standard Classification for Serviceability of an Office Facility for Protection of Occupant Assets
Publisher: ASTM International
Year: 2005
ASTM E1694-95a(2005) - Standard Classification for Serviceability of an Office Facility for Special Facilities and Technologies
Publisher: ASTM International
Year: 2005
ASTM D2511-93(1998)e1 - Standard Test Method for Thermal Shock Sensitivity of Solid Film Lubricants
Publisher: ASTM International
Year: 1998
ASTM E1700-95(2005) - Standard Classification for Serviceability of an Office Facility for Structure and Building Envelope
Publisher: ASTM International
Year: 2005
ASTM E1701-95(2005) - Standard Classification for Serviceability of an Office Facility for Manageability
Publisher: ASTM International
Year: 2005
ASTM E1773-05 - Standard Practice for Sealing Rigid Wall Tactical Shelters with Polysulfide Based Sealants
Publisher: ASTM International
Year: 2005
ASTM E1783-96(2005) - Standard Specification for Preformed Architectural Strip Seals for Buildings and Parking Structures
Publisher: ASTM International
Year: 2005
ASTM E1826-05 - Standard Specification for Low Volatile Organic Compound (VOC) Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded
Publisher: ASTM International
Year: 2005
ASTM E1996-05 - Standard Specification for Performance of Exterior Windows, Curtain Walls, Doors and Impact Protective Systems Impacted by Windborne Debris in Hurricanes
Publisher: ASTM International
Year: 2005
ASTM F1914-05 - Standard Test Method for Short-Term Indentation and Residual Indentation of Resilient Floor Covering
Publisher: ASTM International
Year: 2005
ASTM F2291-05 - Standard Practice for Design of Amusement Rides and Devices
Publisher: ASTM International
Year: 2005
ASTM F2328-05 - Standard Test Method for Determining Decarburization and Carburization in Hardened and Tempered Threaded Steel Bolts, Screws and Studs
Publisher: ASTM International
Year: 2005
ASTM F2441-05 - Standard Practice for Labeling of Backpacking and Mountaineering Tents and Bivouac Sacks
Publisher: ASTM International
Year: 2005
ASTM D2512-95 - Standard Test Method for Compatibility of Materials with Liquid Oxygen (Impact Sensitivity Threshold and Pass-Fail Techniques)
Publisher: ASTM International
Year: 1994
ASTM G39-99(2005) - Standard Practice for Preparation and Use of Bent-Beam Stress-Corrosion Test Specimens
Publisher: ASTM International
Year: 2005
ASTM G44-99(2005) - Standard Practice for Exposure of Metals and Alloys by Alternate Immersion in Neutral 3.5% Sodium Chloride Solution
Publisher: ASTM International
Year: 2005
ASTM G46-94(2005) - Standard Guide for Examination and Evaluation of Pitting Corrosion
Publisher: ASTM International
Year: 2005
ASTM G58-85(2005) - Standard Practice for Preparation of Stress-Corrosion Test Specimens for Weldments
Publisher: ASTM International
Year: 2005
ASTM G64-99(2005) - Standard Classification of Resistance to Stress-Corrosion Cracking of Heat-Treatable Aluminum Alloys
Publisher: ASTM International
Year: 2005
ASTM G66-99(2005) - Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
Publisher: ASTM International
Year: 2005
ASTM G84-89(2005) - Standard Practice for Measurement of Time-of-Wetness on Surfaces Exposed to Wetting Conditions as in Atmospheric Corrosion Testing
Publisher: ASTM International
Year: 2005
ASTM G109-99a(2005) - Standard Test Method for Determining the Effects of Chemical Admixtures on the Corrosion of Embedded Steel Reinforcement in Concrete Exposed to Chloride Environments
Publisher: ASTM International
Year: 2005
ASTM G165-99(2005) - Standard Practice for Determining Rail-to-Earth Resistance
Publisher: ASTM International
Year: 2005
ASTM A29/A29M-05 - Standard Specification for Steel Bars, Carbon and Alloy, Hot-Wrought, General Requirements for
Publisher: ASTM International
Year: 2005
ASTM D2513-01a - Standard Specification for Thermoplastic Gas Pressure Pipe, Tubing, and Fittings
Publisher: ASTM International
Year: 2001
ASTM A148/A148M-05 - Standard Specification for Steel Castings, High Strength, for Structural Purposes
Publisher: ASTM International
Year: 2005
ASTM A323-05 - Standard Specification for Ferroboron
Publisher: ASTM International
Year: 2005
ASTM A481-05 - Standard Specification for Chromium Metal
Publisher: ASTM International
Year: 2005
ASTM A482-05 - Standard Specification for Ferrochrome-Silicon
Publisher: ASTM International
Year: 2005
ASTM A560/A560M-05 - Standard Specification for Castings, Chromium-Nickel Alloy
Publisher: ASTM International
Year: 2005
ASTM A738/A738M-05 - Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A911/A911M-05 - Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties
Publisher: ASTM International
Year: 2005
ASTM A1035/A1035M-05 - Standard Specification for Deformed and Plain, Low-carbon, Chromium, Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM C165-05 - Standard Test Method for Measuring Compressive Properties of Thermal Insulations
Publisher: ASTM International
Year: 2005
ASTM C728-05 - Standard Specification for Perlite Thermal Insulation Board
Publisher: ASTM International
Year: 2005
ASTM D2517-00 - Standard Specification for Reinforced Epoxy Resin Gas Pressure Pipe and Fittings
Publisher: ASTM International
Year: 2000
ASTM C1019-05 - Standard Test Method for Sampling and Testing Grout
Publisher: ASTM International
Year: 2005
ASTM C1320-05 - Standard Practice for Installation of Mineral Fiber Batt and Blanket Thermal Insulation for Light Frame Construction
Publisher: ASTM International
Year: 2005
ASTM C1422-99(2005)e1 - Standard Specification for Chemically Strengthened Flat Glass
Publisher: ASTM International
Year: 2005
ASTM D531-00(2005) - Standard Test Method for Rubber Property-Pusey and Jones Indentation
Publisher: ASTM International
Year: 2005
ASTM D814-95(2005) - Standard Test Method for Rubber Property- Vapor Transmission of Volatile Liquids
Publisher: ASTM International
Year: 2005
ASTM D865-99(2005) - Standard Test Method for Rubber-Deterioration by Heating in Air (Test Tube Enclosure)
Publisher: ASTM International
Year: 2005
ASTM D991-89(2005) - Standard Test Method for Rubber Property-Volume Resistivity Of Electrically Conductive and Antistatic Products
Publisher: ASTM International
Year: 2005
ASTM D1418-05 - Standard Practice for Rubber and Rubber Latices-Nomenclature
Publisher: ASTM International
Year: 2005
ASTM D1513-05 - Standard Test Method for Carbon Black, Pelleted—Pour Density
Publisher: ASTM International
Year: 2005
ASTM D1813-00(2005) - Standard Test Method for Measuring Thickness of Leather Test Specimens
Publisher: ASTM International
Year: 2005
ASTM D2518-99 - Standard Specification for Woven Glass Fabrics for Electrical Insulation
Publisher: ASTM International
Year: 1999
ASTM D1814-70(2005) - Standard Test Method for Measuring Thickness of Leather Units
Publisher: ASTM International
Year: 2005
ASTM D1815-00(2005) - Standard Test Method for Water Absorption (Static) of Vegetable Tanned Leather
Publisher: ASTM International
Year: 2005
ASTM D1937-05 - Standard Test Method for Carbon Black, Pelleted—Mass Strength
Publisher: ASTM International
Year: 2005
ASTM D2000-05 - Standard Classification System for Rubber Products in Automotive Applications
Publisher: ASTM International
Year: 2005
ASTM D2207-00(2005) - Standard Test Method for Bursting Strength of Leather by the Ball Method
Publisher: ASTM International
Year: 2005
ASTM D2347-00(2005) - Standard Test Method for Measuring Area of Leather Test Specimens
Publisher: ASTM International
Year: 2005
ASTM D2702-05 - Standard Practice for Rubber Chemicals-Determination of Infrared Absorption Characteristics
Publisher: ASTM International
Year: 2005
ASTM D2896-05 - Standard Test Method for Base Number of Petroleum Products by Potentiometric Perchloric Acid Titration
Publisher: ASTM International
Year: 2005
ASTM D4295-89(2005) - Standard Classification for Rubber Compounding Materials-Zinc Oxide
Publisher: ASTM International
Year: 2005
ASTM D4572-89(2005) - Standard Test Method for Rubber Chemicals-Wet Sieve Analysis of Sulfur
Publisher: ASTM International
Year: 2005
ASTM D2519-01 - Standard Test Method for Bond Strength of Electrical Insulating Varnishes by the Helical Coil Test
Publisher: ASTM International
Year: 2001
ASTM D4575-99(2005) - Standard Test Methods for Rubber Deterioration—Reference and Alternative Method(s) for Determining Ozone Level in Laboratory Test Chambers
Publisher: ASTM International
Year: 2005
ASTM D4704-00(2005) - Standard Test Method for Tearing Strength, Tongue Tear of Leather
Publisher: ASTM International
Year: 2005
ASTM D4705-00(2005) - Standard Test Method for Stitch Tear Strength of Leather, Double Hole
Publisher: ASTM International
Year: 2005
ASTM D4817-88(2005) - Standard Classification for Rubber Compounding Materials-Stearic Acid
Publisher: ASTM International
Year: 2005
ASTM D4818-89(2005) - Standard Classification for Rubber Compounding Materials-Vulcanization Accelerators
Publisher: ASTM International
Year: 2005
ASTM D4924-89(2005) - Standard Classification for Petroleum Waxes for Use in Rubber Compounding
Publisher: ASTM International
Year: 2005
ASTM D5052-00(2005) - Standard Test Method for Permeability of Leather to Water Vapor
Publisher: ASTM International
Year: 2005
ASTM D5667-95(2005) - Standard Test Method for Rubber From Synthetic Sources-Total and Water Soluble Ash
Publisher: ASTM International
Year: 2005
ASTM D5745-95(2005) - Standard Guide for Developing and Implementing Short-Term Measures or Early Actions for Site Remediation
Publisher: ASTM International
Year: 2005
ASTM D6008-96(2005) - Standard Practice for Conducting Environmental Baseline Surveys
Publisher: ASTM International
Year: 2005
ASTM D2520-01 - Standard Test Methods for Complex Permittivity (Dielectric Constant) of Solid Electrical Insulating Materials at Microwave Frequencies and Temperatures to 1650oC (Withdrawn 2010)
Publisher: ASTM International
Year: 2001
ASTM D6086-05 - Standard Test Method for Carbon Black—Void Volume (VV)
Publisher: ASTM International
Year: 2005
ASTM D6182-00(2005) - Standard Test Method for Flexibility and Adhesion of Finish on Leather
Publisher: ASTM International
Year: 2005
ASTM D6183-00(2005) - Standard Test Method for Tackiness of Finish on Leather
Publisher: ASTM International
Year: 2005
ASTM E649-00(2005) - Standard Test Method for Bromine in Chlorine
Publisher: ASTM International
Year: 2005
ASTM E927-05 - Standard Specification for Solar Simulation for Terrestrial Photovoltaic Testing
Publisher: ASTM International
Year: 2005
ASTM E948-05 - Standard Test Method for Electrical Performance of Photovoltaic Cells Using Reference Cells Under Simulated Sunlight
Publisher: ASTM International
Year: 2005
ASTM E973-05 - Standard Test Method for Determination of the Spectral Mismatch Parameter Between a Photovoltaic Device and a Photovoltaic Reference Cell
Publisher: ASTM International
Year: 2005
ASTM E1038-05 - Standard Test Method for Determining Resistance of Photovoltaic Modules to Hail by Impact with Propelled Ice Balls
Publisher: ASTM International
Year: 2005
ASTM E1040-05 - Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
Publisher: ASTM International
Year: 2005
ASTM E1125-05 - Standard Test Method for Calibration of Primary Non-Concentrator Terrestrial Photovoltaic Reference Cells Using a Tabular Spectrum
Publisher: ASTM International
Year: 2005
ASTM A533/A533M-93(1999) - Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
Publisher: ASTM International
Year: 1999
ASTM D2521-76(2002)e1 - Standard Specification for Asphalt Used in Canal, Ditch, and Pond Lining
Publisher: ASTM International
Year: 1997
ASTM E1143-05 - Standard Test Method for Determining the Linearity of a Photovoltaic Device Parameter with Respect To a Test Parameter
Publisher: ASTM International
Year: 2005
ASTM E1362-05 - Standard Test Method for Calibration of Non-Concentrator Photovoltaic Secondary Reference Cells
Publisher: ASTM International
Year: 2005
ASTM E1597-05 - Standard Test Method for Saltwater Pressure Immersion and Temperature Testing of Photovoltaic Modules for Marine Environments
Publisher: ASTM International
Year: 2005
ASTM E2047-05 - Standard Test Method for Wet Insulation Integrity Testing of Photovoltaic Arrays
Publisher: ASTM International
Year: 2005
ASTM E2236-05 - Standard Test Methods for Measurement of Electrical Performance and Spectral Response of Nonconcentrator Multijunction Photovoltaic Cells and Modules
Publisher: ASTM International
Year: 2005
ASTM E2264-05 - Standard Practice for Determining the Effects of Temperature Cycling on Fenestration Products
Publisher: ASTM International
Year: 2005
ASTM F1941M-05 - Standard Specification for Electrodeposited Coatings on Threaded Fasteners [Metric]
Publisher: ASTM International
Year: 2005
ASTM F2215-05 - Standard Specification for Balls, Bearings, Ferrous and Nonferrous for Use in Bearings, Valves, and Bearing Applications
Publisher: ASTM International
Year: 2005
ASTM F2449-05 - Standard Specification for Manufacturer Quality Assurance Program for Light Sport Gyroplane Aircraft
Publisher: ASTM International
Year: 2005
ASTM D2522-95 - Standard Test Method for Chlorine Content of Polybutenes Used for Electrical Insulation
Publisher: ASTM International
Year: 1994
ASTM A351/A351M-05 - Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
Publisher: ASTM International
Year: 2005
ASTM A568/A568M-05 - Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, General Requirements for
Publisher: ASTM International
Year: 2005
ASTM A645/A645M-05 - Standard Specification for Pressure Vessel Plates, Five Percent Nickel Alloy Steel, Specially Heat Treated
Publisher: ASTM International
Year: 2005
ASTM C207-05 - Standard Specification for Hydrated Lime for Masonry Purposes
Publisher: ASTM International
Year: 2005
ASTM C511-05 - Standard Specification for Mixing Rooms, Moist Cabinets, Moist Rooms, and Water Storage Tanks Used in the Testing of Hydraulic Cements and Concretes
Publisher: ASTM International
Year: 2005
ASTM C928-05 - Standard Specification for Packaged, Dry, Rapid-Hardening Cementitious Materials for Concrete Repairs
Publisher: ASTM International
Year: 2005
ASTM D1265-05 - Standard Practice for Sampling Liquefied Petroleum (LP) Gases (Manual Method)
Publisher: ASTM International
Year: 2005
ASTM D1765-05 - Standard Classification System for Carbon Blacks Used in Rubber Products
Publisher: ASTM International
Year: 2005
ASTM D1838-05 - Standard Test Method for Copper Strip Corrosion by Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2005
ASTM D2211-00(2005) - Standard Test Method for Elongation of Leather
Publisher: ASTM International
Year: 2005
ASTM D2523-00 - Standard Practice for Testing Load-Strain Properties of Roofing Membranes
Publisher: ASTM International
Year: 2000
ASTM D2212-00(2005) - Standard Test Method for Slit Tear Resistance of Leather
Publisher: ASTM International
Year: 2005
ASTM D3230-05 - Standard Test Method for Salts in Crude Oil (Electrometric Method)
Publisher: ASTM International
Year: 2005
ASTM D5100-95a(2005) - Standard Test Method for Adhesion of Mineral Aggregate to Hot Bitumen
Publisher: ASTM International
Year: 2005
ASTM D5469-00(2005) - Standard Guide for Application of New Spray Applied Polyurethane Foam and Coated Roofing Systems
Publisher: ASTM International
Year: 2005
ASTM D6152-99(2005) - Standard Specification for SEBS-Modified Mopping Asphalt Used in Roofing
Publisher: ASTM International
Year: 2005
ASTM D6382-99(2005) - Standard Practice for Dynamic Mechanical Analysis and Thermogravimetry of Roofing and Waterproofing Membrane Material
Publisher: ASTM International
Year: 2005
ASTM D6383-99(2005) - Standard Practice for Time-to-Failure (Creep-Rupture) of Adhesive Joints Fabricated from EPDM Roof Membrane Material
Publisher: ASTM International
Year: 2005
ASTM F2167-05a - Standard Consumer Safety Specification for Infant Bouncer Seats
Publisher: ASTM International
Year: 2005
ASTM F2321-05 - Standard Specification for Flexible Insulated Temporary By-Pass Jumpers
Publisher: ASTM International
Year: 2005
ASTM C932-05 - Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
Publisher: ASTM International
Year: 2005
ASTM D2524-95 - Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method- 1/8-in. (3.2-mm) Gage Length
Publisher: ASTM International
Year: 1994
ASTM C1047-05 - Standard Specification for Accessories for Gypsum Wallboard and Gypsum Veneer Base
Publisher: ASTM International
Year: 2005
ASTM D1052-05 - Standard Test Method for Measuring Rubber Deterioration-Cut Growth Using Ross Flexing Apparatus
Publisher: ASTM International
Year: 2005
ASTM D3157-05 - Standard Test Method for Rubber from Natural Sources—Color
Publisher: ASTM International
Year: 2005
ASTM D3389-05 - Standard Test Method for Coated Fabrics Abrasion Resistance (Rotary Platform Abrader)
Publisher: ASTM International
Year: 2005
ASTM D6255/D6255M-05 - Standard Specification for Steel or Aluminum Slotted Angle Crates
Publisher: ASTM International
Year: 2005
ASTM D7097-05 - Standard Test Method for Determination of Moderately High Temperature Piston Deposits by Thermo-Oxidation Engine Oil Simulation Test-TEOST MHT
Publisher: ASTM International
Year: 2005
ASTM F2476-05 - Test Method for the Determination of Carbon Dioxide Gas Transmission Rate (Co 2TR) Through Barrier Materials Using An Infrared Detecto
Publisher: ASTM International
Year: 2005
ASTM D2525-90(2001) - Standard Practice for Sampling Wool for Moisture
Publisher: ASTM International
Year: 2000
ASTM D2526-02 - Standard Specification for Ozone-Resisting Silicone Rubber Insulation for Wire and Cable (Withdrawn 2006)
Publisher: ASTM International
Year: 2002
ASTM D2527-83(2001) - Standard Specification for Rubber Seals-Splice Strength
Publisher: ASTM International
Year: 2001
ASTM D2532-93(1998) - Standard Test Method for Viscosity and Viscosity Change After Standing at Low Temperature of Aircraft Turbine Lubricants
Publisher: ASTM International
Year: 1998
ASTM D2534-88(1999) - Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings
Publisher: ASTM International
Year: 1999
ASTM A881/A881M-05 - Standard Specification for Steel Wire, Deformed, Stress-Relieved or Low-Relaxation for Prestressed Concrete Railroad Ties
Publisher: ASTM International
Year: 2005
ASTM A1008/A1008M-05 - Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Solution Hardened, and Bake Hardenable
Publisher: ASTM International
Year: 2005
ASTM C143/C143M-05 - Standard Test Method for Slump of Hydraulic Cement Concrete
Publisher: ASTM International
Year: 2005
ASTM C807-05 - Standard Test Method for Time of Setting of Hydraulic Cement Mortar by Modified Vicat Needle
Publisher: ASTM International
Year: 2005
ASTM C1264-05 - Standard Specification for Sampling, Inspection, Rejection, Certification, Packaging, Marking, Shipping, Handling, and Storage of Gypsum Board
Publisher: ASTM International
Year: 2005
ASTM D198-05 - Standard Test Methods of Static Tests of Lumber in Structural Sizes
Publisher: ASTM International
Year: 2005
ASTM D3341-05 - Standard Test Method for Lead in Gasoline-Iodine Monochloride Method
Publisher: ASTM International
Year: 2005
ASTM A534-01 - Standard Specification for Carburizing Steels for Anti-Friction Bearings
Publisher: ASTM International
Year: 2001
ASTM D2538-95(2001) - Standard Practice for Fusion of Poly(Vinyl Chloride) (PVC) Compounds Using a Torque Rheometer
Publisher: ASTM International
Year: 1995
ASTM D3578-05 - Standard Specification for Rubber Examination Gloves
Publisher: ASTM International
Year: 2005
ASTM D5453-05 - Standard Test Method for Determination of Total Sulfur in Light Hydrocarbons, Motor Fuels and Oils by Ultraviolet Fluorescence
Publisher: ASTM International
Year: 2005
ASTM D5704-05 - Standard Test Method for Evaluation of the Thermal and Oxidative Stability of Lubricating Oils Used for Manual Transmissions and Final Drive Axles
Publisher: ASTM International
Year: 2005
ASTM D7032-05 - Standard Specification for Establishing Performance Ratings for Wood-Plastic Composite Deck Boards and Guardrail Systems (Guards or Handrails)
Publisher: ASTM International
Year: 2005
ASTM D7098-05 - Standard Test Method for Oxidation Stability of Lubricants by Thin-Film Oxygen Uptake (TFOUT) Catalyst B
Publisher: ASTM International
Year: 2005
ASTM E100-05 - Standard Specification for ASTM Hydrometers
Publisher: ASTM International
Year: 2005
ASTM E772-05 - Standard Terminology Relating to Solar Energy Conversion
Publisher: ASTM International
Year: 2005
ASTM F1870-05 - Standard Guide for Selection of Fire Test Methods for the Assessment of Upholstered Furnishings in Detention and Correctional Facilities
Publisher: ASTM International
Year: 2005
ASTM A370-05 - Standard Test Methods and Definitions for Mechanical Testing of Steel Products
Publisher: ASTM International
Year: 2005
ASTM A987-05 - Standard Test Method for Measuring Shape Characteristics of Tin Mill Products
Publisher: ASTM International
Year: 2005
ASTM D2539-93(2001) - Standard Test Method for Shock Sensitivity of Liquid Monopropellants by the Card-Gap Test (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM C451-05 - Standard Test Method for Early Stiffening of Hydraulic Cement (Paste Method)
Publisher: ASTM International
Year: 2005
ASTM D56-05 - Standard Test Method for Flash Point by Tag Closed Cup Tester
Publisher: ASTM International
Year: 2005
ASTM D613-05 - Standard Test Method for Cetane Number of Diesel Fuel Oil
Publisher: ASTM International
Year: 2005
ASTM D1294-05 - Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4-mm) Gage Length
Publisher: ASTM International
Year: 2005
ASTM D2216-05 - Standard Test Methods for Laboratory Determination of Water (Moisture) Content of Soil and Rock by Mass
Publisher: ASTM International
Year: 2005
ASTM D3828-05 - Standard Test Methods for Flash Point by Small Scale Closed Cup Tester
Publisher: ASTM International
Year: 2005
ASTM D6119-05 - Standard Practice for Creating Surface Appearance Changes in Pile Yarn Floor Covering from Foot Traffic
Publisher: ASTM International
Year: 2005
ASTM D6371-05 - Standard Test Method for Cold Filter Plugging Point of Diesel and Heating Fuels
Publisher: ASTM International
Year: 2005
ASTM F1145-05 - Standard Specification for Turnbuckles, Swaged, Welded, Forged
Publisher: ASTM International
Year: 2005
ASTM A385-05 - Standard Practice for Providing High-Quality Zinc Coatings (Hot-Dip)
Publisher: ASTM International
Year: 2005
ASTM D2540-93(2001) - Standard Test Method for Drop-Weight Sensitivity of Liquid Monopropellants (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM A635/A635M-05 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy, and High-Strength Low-Alloy with Improved Formability, General Requirements for
Publisher: ASTM International
Year: 2005
ASTM A902-05 - Standard Terminology Relating to Metallic Coated Steel Products
Publisher: ASTM International
Year: 2005
ASTM A1030/A1030M-05 - Standard Practice for Measuring Flatness Characteristics of Steel Sheet Products
Publisher: ASTM International
Year: 2005
ASTM B770-05 - Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
Publisher: ASTM International
Year: 2005
ASTM C341/C341M-05 - Standard Practice for Length Change of Cast, Drilled, or Sawed Specimens of Hydraulic-Cement Mortar and Concrete
Publisher: ASTM International
Year: 2005
ASTM C1472-05 - Standard Guide for Calculating Movement and Other Effects When Establishing Sealant Joint Width
Publisher: ASTM International
Year: 2005
ASTM D6121-05 - Standard Test Method for Evaluation of the Load Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles
Publisher: ASTM International
Year: 2005
ASTM D6450-05 - Standard Test Method for Flash Point by Continuously Closed Cup (CCCFP) Tester
Publisher: ASTM International
Year: 2005
ASTM E350-95(2005) - Standard Test Methods for Chemical Analysis of Carbon Steel, Low-Alloy Steel, Silicon Electrical Steel, Ingot Iron, and Wrought Iron
Publisher: ASTM International
Year: 2005
ASTM D2541-93(2001) - Standard Test Method for Critical Diameter and Detonation Velocity of Liquid Monopropellants (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM E1355-05a - Standard Guide for Evaluating the Predictive Capability of Deterministic Fire Models
Publisher: ASTM International
Year: 2005
ASTM D3679-05 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2005
ASTM D4689-99(2005) - Standard Specification for Adhesive, Casein-Type
Publisher: ASTM International
Year: 2005
ASTM D5712-99e1 - Standard Test Method for Analysis of Aqueous Extractable Protein in Natural Rubber and Its Products Using the Modified Lowry Method
Publisher: ASTM International
Year: 1999
ASTM D7143-05 - Standard Practice for Emission Cells for the Determination of Volatile Organic Emissions from Indoor Materials/Products
Publisher: ASTM International
Year: 2005
ASTM D5774-95(2004)e2 - Standard Test Methods for Rubber-Chemical Analysis of Extractables
Publisher: ASTM International
Year: 2004
ASTM D6542-05 - Standard Practice for Tonnage Calculation of Coal in a Stockpile
Publisher: ASTM International
Year: 2005
ASTM D7145-05 - Standard Guide for Measurement of Atmospheric Wind and Turbulence Profiles by Acoustic Means
Publisher: ASTM International
Year: 2005
ASTM E1316-05 - Standard Terminology for Nondestructive Testing
Publisher: ASTM International
Year: 2005
ASTM E1368-05 - Standard Practice for Visual Inspection of Asbestos Abatement Projects
Publisher: ASTM International
Year: 2005
ASTM D2549-91(1995) - Standard Test Method for Separation of Representative Aromatics and Nonaromatics Fractions of High-Boiling Oils by Elution Chromatography
Publisher: ASTM International
Year: 1994
ASTM E1933-99a(2005)e1 - Standard Test Methods for Measuring and Compensating for Emissivity Using Infrared Imaging Radiometers
Publisher: ASTM International
Year: 2005
ASTM F1208-89(2005) - Standard Specification for Minimum Performance and Safety Requirements for Anesthesia Breathing Systems (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM F1850-00(2005) - Standard Specification for Particular Requirements for Anesthesia Workstations and Their Components (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM G99-05 - Standard Test Method for Wear Testing with a Pin-on-Disk Apparatus
Publisher: ASTM International
Year: 2005
ASTM D2555-98 - Standard Test Methods for Establishing Clear Wood Strength Values
Publisher: ASTM International
Year: 1998
ASTM D2556-93a(1997) - Standard Test Method for Apparent Viscosity of Adhesives Having Shear-Rate-Dependent Flow Properties
Publisher: ASTM International
Year: 1996
ASTM D2557-98 - Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F)
Publisher: ASTM International
Year: 1998
ASTM D2559-00 - Standard Specification for Adhesives for Structural Laminated Wood Products for Use Under Exterior (Wet Use) Exposure Conditions
Publisher: ASTM International
Year: 2000
ASTM D800-05 - Standard Test Methods of Chemical Analysis of Industrial Metal Cleaning Compositions
Publisher: ASTM International
Year: 2005
ASTM A535-85 - Specification for Special-Quality Ball and Roller Bearing Steel (Withdrawn 1998)
Publisher: ASTM International
Year: 1984
ASTM D2562-94 - Standard Practice for Classifying Visual Defects in Parts Molded from Reinforced Thermosetting Plastics
Publisher: ASTM International
Year: 1993
ASTM D1568-05 - Standard Test Methods for Sampling and Chemical Analysis of Alkylbenzene Sulfonates
Publisher: ASTM International
Year: 2005
ASTM D1569-05 - Standard Test Methods for Detergent Alkylate
Publisher: ASTM International
Year: 2005
ASTM D2798-05 - Standard Test Method for Microscopical Determination of the Vitrinite Reflectance of Coal
Publisher: ASTM International
Year: 2005
ASTM D2799-05 - Standard Test Method for Microscopical Determination of the Maceral Composition of Coal
Publisher: ASTM International
Year: 2005
ASTM D5061-05 - Standard Test Method for Microscopical Determination of the Textural Components of Metallurgical Coke
Publisher: ASTM International
Year: 2005
ASTM D7096-05 - Standard Test Method for Determination of the Boiling Range Distribution of Gasoline by Wide-Bore Capillary Gas Chromatography
Publisher: ASTM International
Year: 2005
ASTM D7110-05a - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2005
ASTM D7139-05 - Standard Terminology for Cotton Fibers
Publisher: ASTM International
Year: 2005
ASTM E633-00(2005) - Standard Guide for Use of Thermocouples in Creep and Stress-Rupture Testing to 1800°F (1000°C) in Air
Publisher: ASTM International
Year: 2005
ASTM E1077-01(2005) - Standard Test Methods for Estimating the Depth of Decarburization of Steel Specimens
Publisher: ASTM International
Year: 2005
ASTM D2563-94(2002)e1 - Standard Practice for Classifying Visual Defects in Glass-Reinforced Plastic Laminate Parts
Publisher: ASTM International
Year: 1994
ASTM G77-05 - Standard Test Method for Ranking Resistance of Materials to Sliding Wear Using Block-on-Ring Wear Test
Publisher: ASTM International
Year: 2005
ASTM A380-99(2005) - Standard Practice for Cleaning, Descaling, and Passivation of Stainless Steel Parts, Equipment, and Systems
Publisher: ASTM International
Year: 2005
ASTM E768-99(2005) - Standard Guide for Preparing and Evaluating Specimens for Automatic Inclusion Assessment of Steel
Publisher: ASTM International
Year: 2005
ASTM E1727-05 - Standard Practice for Field Collection of Soil Samples for Subsequent Lead Determination (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM E1729-05 - Standard Practice for Field Collection of Dried Paint Samples for Subsequent Lead Determination (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM F940-99(2005) - Standard Practice for Quality Control Receipt Inspection Procedures for Protective Coatings (Paint), Used in Marine Construction and Shipbuilding
Publisher: ASTM International
Year: 2005
ASTM F1130-99(2005) - Standard Practice for Inspecting the Coating System of a Ship
Publisher: ASTM International
Year: 2005
ASTM F1247-89(2005) - Standard Specification for Intrusion Resistant Generic Vault Structures
Publisher: ASTM International
Year: 2005
ASTM F1428-92(2005) - Standard Specification for Aluminum Particle-Filled Basecoat/Organic or Inorganic Topcoat, Corrosion Protective Coatings for Fasteners
Publisher: ASTM International
Year: 2005
ASTM F1587-99(2005) - Standard Specification for Head and Face Protective Equipment for Ice Hockey Goaltenders
Publisher: ASTM International
Year: 2005
ASTM D2564-96a - Standard Specification for Solvent Cements for Poly(Vinyl Chloride) (PVC) Plastic Piping Systems
Publisher: ASTM International
Year: 1995
ASTM F1955-99(2005) - Standard Test Method for Flammability of Sleeping Bags (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM F2060-00(2005) - Standard Guide for Maintaining Cool Season Turfgrasses on Athletic Fields
Publisher: ASTM International
Year: 2005
ASTM E2327-04 - Standard Practice for Quality Assurance of Laboratories Performing Seized-Drug Analysis
Publisher: ASTM International
Year: 2004
ASTM C1029-05 - Standard Specification for Spray-Applied Rigid Cellular Polyurethane Thermal Insulation
Publisher: ASTM International
Year: 2005
ASTM D2466-05 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
Publisher: ASTM International
Year: 2005
ASTM D6476-05 - Standard Test Method for Determining Dynamic Air Permeability of Inflatable Restraint Fabrics
Publisher: ASTM International
Year: 2005
ASTM E124-94(2005) - Standard Specification for Weighing and Drying Apparatus for Microchemical Analysis
Publisher: ASTM International
Year: 2005
ASTM A213/A213M-05a - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2005
ASTM A320/A320M-05 - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for Low-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM C836-05 - Standard Specification for High Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane for Use with Separate Wearing Course
Publisher: ASTM International
Year: 2005
ASTM D2565-99 - Standard Practice for Xenon Arc Exposure of Plastics Intended for Outdoor Applications
Publisher: ASTM International
Year: 1999
ASTM C842-05 - Standard Specification for Application of Interior Gypsum Plaster
Publisher: ASTM International
Year: 2005
ASTM C957-05 - Standard Specification for High-Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane With Integral Wearing Surface
Publisher: ASTM International
Year: 2005
ASTM C1305-05 - Standard Test Method for Crack Bridging Ability of Liquid-Applied Waterproofing Membrane
Publisher: ASTM International
Year: 2005
ASTM C1306-05 - Standard Test Method for Hydrostatic Pressure Resistance of a Liquid-Applied Waterproofing Membrane
Publisher: ASTM International
Year: 2005
ASTM D1681-05 - Standard Test Method for Synthetic Anionic Active Ingredient in Detergents by Cationic Titration Procedure
Publisher: ASTM International
Year: 2005
ASTM D5762-05 - Standard Test Method for Nitrogen in Petroleum and Petroleum Products by Boat-Inlet Chemiluminescence
Publisher: ASTM International
Year: 2005
ASTM F1297-90(2005) - Standard Guide for Location and Instruction Symbols for Evacuation and Lifesaving Equipment
Publisher: ASTM International
Year: 2005
ASTM A153/A153M-05 - Standard Specification for Zinc Coating (Hot-Dip) on Iron and Steel Hardware
Publisher: ASTM International
Year: 2005
ASTM A227/A227M-99(2005) - Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
Publisher: ASTM International
Year: 2005
ASTM A229/A229M-99(2005) - Standard Specification for Steel Wire, Oil-Tempered for Mechanical Springs
Publisher: ASTM International
Year: 2005
ASTM D2569-97(2002) - Standard Test Method for Distillation of Pitch
Publisher: ASTM International
Year: 1997
ASTM A463/A463M-05 - Standard Specification for Steel Sheet, Aluminum-Coated, by the Hot-Dip Process
Publisher: ASTM International
Year: 2005
ASTM A872/A872M-05 - Standard Specification for Centrifugally Cast Ferritic/Austenitic Stainless Steel Pipe for Corrosive Environments
Publisher: ASTM International
Year: 2005
ASTM A917-05 - Standard Specification for Steel Sheet, Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface (General Requirements)
Publisher: ASTM International
Year: 2005
ASTM A1003/A1003M-05 - Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members
Publisher: ASTM International
Year: 2005
ASTM A1011/A1011M-05 - Standard Specification for Steel, Sheet and Strip, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
Publisher: ASTM International
Year: 2005
ASTM C1171-05 - Standard Test Method for Quantitatively Measuring the Effect of Thermal Shock and Thermal Cycling on Refractories
Publisher: ASTM International
Year: 2005
ASTM D127-05 - Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
Publisher: ASTM International
Year: 2005
ASTM D4485-05a - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2005
ASTM D6593-05 - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2005
ASTM D6750-05 - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine-1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2005
ASTM D2570-96(2002) - Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
Publisher: ASTM International
Year: 1996
ASTM D7136/D7136M-05e1 - Standard Test Method for Measuring the Damage Resistance of a Fiber-Reinforced Polymer Matrix Composite to a Drop-Weight Impact Event
Publisher: ASTM International
Year: 2005
Search Within Standards