ASTM C67-13 - Standard Test Methods for Sampling and Testing Brick and Structural Clay Tile
Publisher: ASTM International
Year: 2013
ASTM C219-13 - Standard Terminology Relating to Hydraulic Cement
Publisher: ASTM International
Year: 2013
ASTM F44-95(2000) - Standard Specification for Metallized Surfaces on Ceramic
Publisher: ASTM International
Year: 1999
ASTM C645-13 - Standard Specification for Nonstructural Steel Framing Members
Publisher: ASTM International
Year: 2013
ASTM C1093-13 - Standard Practice for Accreditation of Testing Agencies for Masonry
Publisher: ASTM International
Year: 2013
ASTM C1417-13 - Standard Specification for Manufacture of Reinforced Concrete Sewer, Storm Drain, and Culvert Pipe for Direct Design
Publisher: ASTM International
Year: 2013
ASTM C1417M-13a - Standard Specification for Manufacture of Reinforced Concrete Sewer, Storm Drain, and Culvert Pipe for Direct Design (Metric)
Publisher: ASTM International
Year: 2013
ASTM C1433-13b - Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers
Publisher: ASTM International
Year: 2013
ASTM C1433M-13b - Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers (Metric)
Publisher: ASTM International
Year: 2013
ASTM C1456-13 - Standard Test Method for Determination of Uranium or Gadolinium (or both) in Gadolinium Oxide-Uranium Oxide Pellets or by X-Ray Fluorescence (XRF)
Publisher: ASTM International
Year: 2013
ASTM C1463-13 - Standard Practices for Dissolving Glass Containing Radioactive and Mixed Waste for Chemical and Radiochemical Analysis
Publisher: ASTM International
Year: 2013
ASTM C1504-13a - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
Publisher: ASTM International
Year: 2013
ASTM C1504M-13a - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains (Metric)
Publisher: ASTM International
Year: 2013
ASTM F47-94 - Test Method for Crystalographic Perfection of Silicon by Preferential Etch Techniques (Withdrawn 1998)
Publisher: ASTM International
ASTM D95-13 - Standard Test Method for Water in Petroleum Products and Bituminous Materials by Distillation
Publisher: ASTM International
Year: 2013
ASTM D1252-06(2012)e1 - Standard Test Methods for Chemical Oxygen Demand (Dichromate Oxygen Demand) of Water
Publisher: ASTM International
Year: 2012
ASTM D4998-13 - Standard Test Method for Evaluating Wear Characteristics of Tractor Hydraulic Fluids
Publisher: ASTM International
Year: 2013
ASTM D5760-13 - Standard Specification for Performance of Manual Transmission Gear Lubricants
Publisher: ASTM International
Year: 2013
ASTM D5776-13 - Standard Test Method for Bromine Index of Aromatic Hydrocarbons by Electrometric Titration
Publisher: ASTM International
Year: 2013
ASTM D7216-13 - Standard Test Method for Determining Automotive Engine Oil Compatibility with Typical Seal Elastomers
Publisher: ASTM International
Year: 2013
ASTM D7603-13 - Standard Test Method for Determination of Storage Stability and Compatibility in Automotive Gear Oils
Publisher: ASTM International
Year: 2013
ASTM D7829-13 - Standard Guide for Sediment and Water Determination in Crude Oil
Publisher: ASTM International
Year: 2013
ASTM D7868-13 - Standard Practice for Determining the Dry Fall (Fog) Properties of Protective Coatings
Publisher: ASTM International
Year: 2013
ASTM E617-13 - Standard Specification for Laboratory Weights and Precision Mass Standards
Publisher: ASTM International
Year: 2013
ASTM B137-95(2000) - Standard Test Method for Measurement of Coating Mass Per Unit Area on Anodically Coated Aluminum
Publisher: ASTM International
Year: 2000
ASTM F50-92(2001)e1 - Standard Practice for Continuous Sizing and Counting of Airborne Particles in Dust-Controlled Areas and Clean Rooms Using Instruments Capable of Detecting Single Sub-Micrometre and Larger Particles
Publisher: ASTM International
Year: 1992
ASTM F1002-13 - Standard Performance Specification for Protective Clothing and the Materials from Which It Is Made for Use by Workers Exposed to Specific Molten Substances and Related Thermal Hazards
Publisher: ASTM International
Year: 2013
ASTM E2378-13 - Standard Practice for the Recognition of Impaired or Retired Personal Property
Publisher: ASTM International
Year: 2013
ASTM F1250-13 - Standard Specification for Stationary Upright and Recumbent Exercise Bicycles and Upper Body Ergometers
Publisher: ASTM International
Year: 2013
ASTM F1494-13 - Standard Terminology Relating to Protective Clothing
Publisher: ASTM International
Year: 2013
ASTM F2087-13 - Standard Specification for Packing, Fiberglass, Braided, Rope, and Wick
Publisher: ASTM International
Year: 2013
ASTM F2650-13 - Standard Terminology Relating to Impact Testing of Sports Surfaces and Equipment
Publisher: ASTM International
Year: 2013
ASTM F2940-13 - Standard Practice for Air Soft Field Operation
Publisher: ASTM International
Year: 2013
ASTM F2976-13 - Standard Practice for Determining the Field Performance of Commercial Kitchen Demand Control Ventilation Systems
Publisher: ASTM International
Year: 2013
ASTM G195-13 - Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser
Publisher: ASTM International
Year: 2013
ASTM D3201/D3201M-13 - Standard Test Method for Hygroscopic Properties of Fire-Retardant Wood and Wood-Based Products
Publisher: ASTM International
Year: 2013
ASTM F58-68(1996) - Test Method of Measuring Specific Resistivity of Electronic Grade Solvents (Withdrawn 1998)
Publisher: ASTM International
ASTM A542/A542M-13 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched-and-Tempered, Chromium-Molybdenum, and Chromium-Molybdenum-Vanadium
Publisher: ASTM International
Year: 2013
ASTM A761/A761M-13 - Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
Publisher: ASTM International
Year: 2013
ASTM C859-13a - Standard Terminology Relating to Nuclear Materials
Publisher: ASTM International
Year: 2013
ASTM D4427-13 - Standard Classification of Peat Samples by Laboratory Testing
Publisher: ASTM International
Year: 2013
ASTM D6792-13 - Standard Practice for Quality System in Petroleum Products and Lubricants Testing Laboratories
Publisher: ASTM International
Year: 2013
ASTM D7863-13 - Standard Guide for Evaluation of Convective Heat Transfer Coefficient of Liquids
Publisher: ASTM International
Year: 2013
ASTM E1350-13 - Standard Guide for Testing Sheathed Thermocouples, Thermocouples Assemblies, and Connecting Wires Prior to, and After Installation or Service
Publisher: ASTM International
Year: 2013
ASTM E1638-13 - Standard Terminology Relating to Sieves, Sieving Methods, and Screening Media
Publisher: ASTM International
Year: 2013
ASTM E2453-13 - Standard Practice for Determining the Life-Cycle Cost of Ownership of Personal Property
Publisher: ASTM International
Year: 2013
ASTM E2847-13 - Standard Practice for Calibration and Accuracy Verification of Wideband Infrared Thermometers
Publisher: ASTM International
Year: 2013
ASTM F67-00 - Standard Specification for Unalloyed Titanium for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
Publisher: ASTM International
Year: 2000
ASTM E2911-13 - Standard Guide for Relative Intensity Correction of Raman Spectrometers
Publisher: ASTM International
Year: 2013
ASTM F1004-13 - Standard Consumer Safety Specification for Expansion Gates and Expandable Enclosures
Publisher: ASTM International
Year: 2013
ASTM F2219-13 - Standard Test Methods for Measuring High-Speed Bat Performance
Publisher: ASTM International
Year: 2013
ASTM F3021-13 - Standard Specification for Universal Design of Fitness Equipment for Inclusive Use by Persons with Functional Limitations and Impairments
Publisher: ASTM International
Year: 2013
ASTM F3022-13 - Standard Test Method for Evaluating the Universal Design of Fitness Equipment for Inclusive Use by Persons with Functional Limitations and Impairments
Publisher: ASTM International
Year: 2013
ASTM D6300-13 - Standard Practice for Determination of Precision and Bias Data for Use in Test Methods for Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2013
ASTM D6593-13a - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2013
ASTM D6617-13 - Standard Practice for Laboratory Bias Detection Using Single Test Result from Standard Material
Publisher: ASTM International
Year: 2013
ASTM D7321-11e1 - Standard Test Method for Test Method for Particulate Contamination of Biodiesel B100 Blend Stock Biodiesel Esters and Biodiesel Blends by Laboratory Filtration
Publisher: ASTM International
Year: 2010
ASTM E2714-13 - Standard Test Method for Creep-Fatigue Testing
Publisher: ASTM International
Year: 2013
ASTM F68-99 - Standard Specification for Oxygen-Free Copper in Wrought Forms for Electron Devices
Publisher: ASTM International
Year: 1999
ASTM F2906-13 - Standard Consumer Safety Specification for Bedside Sleepers
Publisher: ASTM International
Year: 2013
ASTM E1312-09(2013)e1 - Standard Practice for Electromagnetic (Eddy-Current) Examination of Ferromagnetic Cylindrical Bar Product Above the Curie Temperature
Publisher: ASTM International
Year: 2013
ASTM C1441-13 - Standard Test Method for the Analysis of Refrigerant 114, Plus Other Carbon-Containing and Fluorine-Containing Compounds in Uranium Hexafluoride via Fourier-Transform Infrared (FTIR) Spectroscopy
Publisher: ASTM International
Year: 2013
ASTM D909-07(2012)e1 - Standard Test Method for Supercharge Rating of Spark-Ignition Aviation Gasoline
Publisher: ASTM International
Year: 2012
ASTM D1796-11e1 - Standard Test Method for Water and Sediment in Fuel Oils by the Centrifuge Method (Laboratory Procedure)
Publisher: ASTM International
Year: 2011
ASTM D4006-11(2012)e1 - Standard Test Method for Water in Crude Oil by Distillation
Publisher: ASTM International
Year: 2012
ASTM D4007-11e1 - Standard Test Method for Water and Sediment in Crude Oil by the Centrifuge Method (Laboratory Procedure)
Publisher: ASTM International
Year: 2011
ASTM D4025-08a(2013) - Standard Practice for Reporting Results of Examination and Analysis of Deposits Formed from Water for Subsurface Injection
Publisher: ASTM International
Year: 2013
ASTM D4365-13 - Standard Test Method for Determining Micropore Volume and Zeolite Area of a Catalyst
Publisher: ASTM International
Year: 2013
ASTM D7862-13 - Standard Specification for Butanol for Blending with Gasoline for Use as Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2013
ASTM F71-68(1999) - Standard Practice for Using the Morphological Key for the Rapid Identification of Fibers for Contamination Control in Electron Devices and Microelectronics (Withdrawn 2005)
Publisher: ASTM International
Year: 1999
ASTM E860-07(2013) - Standard Practice for Examining And Preparing Items That Are Or May Become Involved In Criminal or Civil Litigation
Publisher: ASTM International
Year: 2013
ASTM E1020-13 - Standard Practice for Reporting Incidents that May Involve Criminal or Civil Litigation
Publisher: ASTM International
Year: 2013
ASTM E1363-13 - Standard Test Method for Temperature Calibration of Thermomechanical Analyzers
Publisher: ASTM International
Year: 2013
ASTM E2451-13 - Standard Practice for Preserving Ignitable Liquids and Ignitable Liquid Residue Extracts from Fire Debris Samples
Publisher: ASTM International
Year: 2013
ASTM E2916-13 - Standard Terminology for Digital and Multimedia Evidence Examination
Publisher: ASTM International
Year: 2013
ASTM F3023-13 - Standard Test Methods for Evaluating Design and Performance Characteristics of Stationary Upright and Recumbent Exercise Bicycles and Upper Body Ergometers
Publisher: ASTM International
Year: 2013
ASTM C1577-13a - Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers Designed According to AASHTO LRFD
Publisher: ASTM International
Year: 2013
ASTM D187-08(2013) - Standard Test Method for Burning Quality of Kerosine
Publisher: ASTM International
Year: 2013
ASTM D1094-07(2013) - Standard Test Method for Water Reaction of Aviation Fuels
Publisher: ASTM International
Year: 2013
ASTM D1405/D1405M-08(2013) - Standard Test Method for Estimation of Net Heat of Combustion of Aviation Fuels (Withdrawn 2019)
Publisher: ASTM International
Year: 2013
ASTM F72-95(2001) - Standard Specification for Gold Wire for Semiconductor Lead Bonding
Publisher: ASTM International
Year: 2000
ASTM D1499-13 - Standard Practice for Filtered Open-Flame Carbon-Arc Exposures of Plastics
Publisher: ASTM International
Year: 2013
ASTM D2157-94(2013) - Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases from Burning Distillate Fuels
Publisher: ASTM International
Year: 2013
ASTM D2422-97(2013) - Standard Classification of Industrial Fluid Lubricants by Viscosity System
Publisher: ASTM International
Year: 2013
ASTM D2603-01(2013) - Standard Test Method for Sonic Shear Stability of Polymer-Containing Oils
Publisher: ASTM International
Year: 2013
ASTM D2890-92(2013) - Standard Test Method for Calculation of Liquid Heat Capacity of Petroleum Distillate Fuels
Publisher: ASTM International
Year: 2013
ASTM D2982-07(2013) - Standard Test Methods for Detecting Glycol-Base Antifreeze in Used Lubricating Oils
Publisher: ASTM International
Year: 2013
ASTM D4072-98(2013) - Standard Test Method for Toluene-Insoluble (TI) Content of Tar and Pitch
Publisher: ASTM International
Year: 2013
ASTM D5306-92(2013) - Standard Test Method for Linear Flame Propagation Rate of Lubricating Oils and Hydraulic Fluids
Publisher: ASTM International
Year: 2013
ASTM D5441-98(2013) - Standard Test Method for Analysis of Methyl Tert-Butyl Ether (MTBE) by Gas Chromatography
Publisher: ASTM International
Year: 2013
ASTM D5442-93(2013) - Standard Test Method for Analysis of Petroleum Waxes by Gas Chromatography
Publisher: ASTM International
Year: 2013
ASTM F73-96(2002) - Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
Publisher: ASTM International
Year: 1996
ASTM D5462-13 - Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
Publisher: ASTM International
Year: 2013
ASTM D5539-13 - Standard Specification for Seed Starter Mix
Publisher: ASTM International
Year: 2013
ASTM D6037-13 - Standard Test Methods for Dry Abrasion Mar Resistance of High Gloss Coatings
Publisher: ASTM International
Year: 2013
ASTM D6160-98(2013) - Standard Test Method for Determination of Polychlorinated Biphenyls (PCBs) in Waste Materials by Gas Chromatography
Publisher: ASTM International
Year: 2013
ASTM D6974-09(2013) - Standard Practice for Enumeration of Viable Bacteria and Fungi in Liquid Fuels—Filtration and Culture Procedures
Publisher: ASTM International
Year: 2013
ASTM D7215-08(2013) - Standard Test Method for Calculated Flash Point from Simulated Distillation Analysis of Distillate Fuels
Publisher: ASTM International
Year: 2013
ASTM D7317-07(2013) - Standard Test Method for Coagulated Pentane Insolubles in Used Lubricating Oils by Paper Filtration (LMOA Method)
Publisher: ASTM International
Year: 2013
ASTM D7464-08(2013) - Standard Practice for Manual Sampling of Liquid Fuels, Associated Materials and Fuel System Components for Microbiological Testing
Publisher: ASTM International
Year: 2013
ASTM E1169-13a - Standard Practice for Conducting Ruggedness Tests
Publisher: ASTM International
Year: 2013
ASTM F964-13 - Standard Specification for Rigid Poly (Vinyl Chloride) (PVC) Exterior Profiles Used for Fencing and Railing
Publisher: ASTM International
Year: 2013
ASTM F75-01 - Standard Specification for Cobalt-28 Chromium-6 Molybdenum Alloy Castings and Casting Alloy for Surgical Implants (UNS R30075)
Publisher: ASTM International
Year: 2001
ASTM F1970-12e1 - Standard Specification for Special Engineered Fittings, Appurtenances or Valves for use in Poly (Vinyl Chloride) (PVC) or Chlorinated Poly (Vinyl Chloride) (CPVC) Systems
Publisher: ASTM International
Year: 2012
ASTM F2687-13 - Standard Practice for Life Cycle Cost Analysis of Commercial Food Service Equipment
Publisher: ASTM International
Year: 2013
ASTM G152-13 - Standard Practice for Operating Open Flame Carbon Arc Light Apparatus for Exposure of Nonmetallic Materials
Publisher: ASTM International
Year: 2013
ASTM G153-13 - Standard Practice for Operating Enclosed Carbon Arc Light Apparatus for Exposure of Nonmetallic Materials
Publisher: ASTM International
Year: 2013
ASTM B275-05(2013) - Standard Practice for Codification of Certain Nonferrous Metals and Alloys, Cast and Wrought
Publisher: ASTM International
Year: 2013
ASTM D2318-98(2013) - Standard Test Method for Quinoline-Insoluble (QI) Content of Tar and Pitch
Publisher: ASTM International
Year: 2013
ASTM D2319/D2319M-98(2013) - Standard Test Method for Softening Point of Pitch (Cube-in-Air Method)
Publisher: ASTM International
Year: 2013
ASTM D2421-13 - Standard Practice for Interconversion of Analysis of C5 and Lighter Hydrocarbons to Gas-Volume, Liquid-Volume, or Mass Basis
Publisher: ASTM International
Year: 2013
ASTM D4616-95(2013) - Standard Test Method for Microscopical Analysis by Reflected Light and Determination of Mesophase in a Pitch
Publisher: ASTM International
Year: 2013
ASTM D4746-98(2013) - Standard Test Method for Determination of Quinoline Insolubles (QI) in Tar and Pitch by Pressure Filtration
Publisher: ASTM International
Year: 2013
ASTM F76-86(2002) - Standard Test Methods for Measuring Resistivity and Hall Coefficient and Determining Hall Mobility in Single-Crystal Semiconductors
Publisher: ASTM International
Year: 1986
ASTM D5482-07(2013) - Standard Test Method for Vapor Pressure of Petroleum Products (Mini Method—Atmospheric)
Publisher: ASTM International
Year: 2013
ASTM D6823-08(2013) - Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils
Publisher: ASTM International
Year: 2013
ASTM D6824-13 - Standard Test Method for Determining Filterability of Aviation Turbine Fuel
Publisher: ASTM International
Year: 2013
ASTM E2607-08(2013) - Standard Practice for Cannibalization/Reclamation of Serviceable Equipment Components to Support Demand Requirements
Publisher: ASTM International
Year: 2013
ASTM G155-13 - Standard Practice for Operating Xenon Arc Light Apparatus for Exposure of Non-Metallic Materials
Publisher: ASTM International
Year: 2013
ASTM D3862-13 - Standard Test Method for Retention Characteristics of 0.2-µm Membrane Filters Used in Routine Filtration Procedures for the Evaluation of Microbiological Water Quality
Publisher: ASTM International
Year: 2013
ASTM B106-08(2013) - Standard Test Methods for Flexivity of Thermostat Metals
Publisher: ASTM International
Year: 2013
ASTM B223-08(2013) - Standard Test Method for Modulus of Elasticity of Thermostat Metals (Cantilever Beam Method)
Publisher: ASTM International
Year: 2013
ASTM B539-02(2013) - Standard Test Methods for Measuring Resistance of Electrical Connections (Static Contacts)
Publisher: ASTM International
Year: 2013
ASTM B812-96(2013) - Standard Test Method for Resistance to Environmental Degradation of Electrical Pressure Connections Involving Aluminum and Intended for Residential Applications
Publisher: ASTM International
Year: 2013
ASTM F77-69(1996) - Test Method for Apparent Density of Ceramics for Electron Device and Semiconductor Application (Withdrawn 2001)
Publisher: ASTM International
Year: 1995
ASTM B845-97(2013) - Standard Guide for Mixed Flowing Gas (MFG) Tests for Electrical Contacts
Publisher: ASTM International
Year: 2013
ASTM C492-92(2013) - Standard Test Method for Hydration of Granular Dead-Burned Refractory Dolomite
Publisher: ASTM International
Year: 2013
ASTM C544-03(2013) - Standard Test Method for Hydration of Dead Burned Magnesite or Periclase Grain
Publisher: ASTM International
Year: 2013
ASTM D613-10ae1 - Standard Test Method for Cetane Number of Diesel Fuel Oil
Publisher: ASTM International
Year: 2010
ASTM D874-13 - Standard Test Method for Sulfated Ash from Lubricating Oils and Additives
Publisher: ASTM International
Year: 2013
ASTM D888-12e1 - Standard Test Methods for Dissolved Oxygen in Water
Publisher: ASTM International
Year: 2012
ASTM D1765-13 - Standard Classification System for Carbon Blacks Used in Rubber Products
Publisher: ASTM International
Year: 2013
ASTM D4193-08(2013)e1 - Standard Test Method for Thiocyanate in Water
Publisher: ASTM International
Year: 2013
ASTM D4785-08(2013)e1 - Standard Test Method for Low-Level Analysis of Iodine Radioisotopes in Water
Publisher: ASTM International
Year: 2013
ASTM D5811-08(2013) - Standard Test Method for Strontium-90 in Water
Publisher: ASTM International
Year: 2013
ASTM F78-97 - Standard Test Method for Calibration of Helium Leak Detectors by Use of Secondary Standards
Publisher: ASTM International
Year: 1990
ASTM D6813-02a(2013) - Standard Guide for Performance Evaluation of Hydraulic Fluids for Piston Pumps (Withdrawn 2015)
Publisher: ASTM International
Year: 2013
ASTM D7119/D7119M-13a - Standard Guide for Sampling Spray Polyurethane Foam and Coating in Roofing
Publisher: ASTM International
Year: 2013
ASTM D7267-13 - Standard Test Method for Edge Ravel Resistance of Finished Loop Pile, Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2013
ASTM D7319-13 - Standard Test Method for Determination of Existent and Potential Sulfate and Inorganic Chloride in Fuel Ethanol and Butanol by Direct Injection Suppressed Ion Chromatography
Publisher: ASTM International
Year: 2013
ASTM D7451-08a(2013) - Standard Test Method for Water Separation Properties of Light and Middle Distillate, and Compression and Spark Ignition Fuels
Publisher: ASTM International
Year: 2013
ASTM D7835/D7835M-13 - Standard Test Method for Determining the Solvent Resistance of an Organic Coating using a Mechanical Rubbing Machine
Publisher: ASTM International
Year: 2013
ASTM D7846-12 - Standard Practice for Reporting Uniaxial Strength Data and Estimating Weibull Distribution Parameters for Advanced Graphites
Publisher: ASTM International
Year: 2012
ASTM E126-13 - Standard Test Method for Inspection, Calibration, and Verification of ASTM Hydrometers
Publisher: ASTM International
Year: 2013
ASTM E826-08(2013) - Standard Practice for Testing Homogeneity of a Metal Lot or Batch in Solid Form by Spark Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2013
ASTM F608-13 - Standard Test Method for Evaluation of Carpet Embedded Dirt Removal Effectiveness of Household/Commercial Vacuum Cleaners
Publisher: ASTM International
Year: 2013
ASTM F79-69(2000) - Standard Specification for Type 101 Sealing Glass
Publisher: ASTM International
Year: 1999
ASTM F2050-13 - Standard Consumer Safety Specification for Hand-Held Infant Carriers
Publisher: ASTM International
Year: 2013
ASTM A668/A668M-13e1 - Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
Publisher: ASTM International
Year: 2013
ASTM A1086-13 - Standard Specification for Thin-Gauge Nonoriented Electrical Steel Fully Processed Types
Publisher: ASTM International
Year: 2013
ASTM B871-01(2013) - Standard Test Method for Tear Testing of Aluminum Alloy Products (Withdrawn 2017)
Publisher: ASTM International
Year: 2013
ASTM C114-11be1 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2011
ASTM C400-98(2013) - Standard Test Methods for Quicklime and Hydrated Lime for Neutralization of Waste Acid
Publisher: ASTM International
Year: 2013
ASTM C688-08e1 - Standard Specification for Functional Additions for Use in Hydraulic Cements
Publisher: ASTM International
Year: 2008
ASTM C831-98(2013) - Standard Test Methods for Residual Carbon, Apparent Residual Carbon, and Apparent Carbon Yield in Coked Carbon-Containing Brick and Shapes
Publisher: ASTM International
Year: 2013
ASTM C932-06(2013) - Standard Specification for Surface-Applied Bonding Compounds for Exterior Plastering
Publisher: ASTM International
Year: 2013
ASTM C1057-12 - Standard Practice for Determination of Skin Contact Temperature from Heated Surfaces Using a Mathematical Model and Thermesthesiometer
Publisher: ASTM International
Year: 2012
ASTM F80-94 - Test Method for Crystallographic Perfection of Epitaxial Deposits of Silicon by Etching Techniques (Withdrawn 1998)
Publisher: ASTM International
ASTM C1381/C1381M-97(2013) - Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
Publisher: ASTM International
Year: 2013
ASTM C1437-13 - Standard Test Method for Flow of Hydraulic Cement Mortar
Publisher: ASTM International
Year: 2013
ASTM C1670-13 - Standard Specification for Adhered Manufactured Stone Masonry Veneer (AMSMV) Units
Publisher: ASTM International
Year: 2013
ASTM C1761/C1761M-13a - Standard Specification for Lightweight Aggregate for Internal Curing of Concrete
Publisher: ASTM International
Year: 2013
ASTM C1764-12 - Standard Test Methods for Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications
Publisher: ASTM International
Year: 2012
ASTM C1766-13 - Standard Specification for Factory-Laminated Gypsum Panel Products
Publisher: ASTM International
Year: 2013
ASTM D1113-13 - Standard Test Method for Vegetable Matter and Other Alkali-Insoluble Impurities in Scoured Wool
Publisher: ASTM International
Year: 2013
ASTM D1234-13 - Standard Test Method of Sampling and Testing Staple Length of Grease Wool
Publisher: ASTM International
Year: 2013
ASTM D1429-13 - Standard Test Methods for Specific Gravity of Water and Brine
Publisher: ASTM International
Year: 2013
ASTM D2968-13 - Standard Test Method for Med and Kemp Fibers in Wool and Other Animal Fibers by Microprojection
Publisher: ASTM International
Year: 2013
ASTM F81-01 - Standard Test Method for Measuring Radial Resistivity Variation on Silicon Wafers (Withdrawn 2003)
Publisher: ASTM International
Year: 2001
ASTM D3785-13 - Standard Performance Specification for Woven Necktie and Scarf Fabrics
Publisher: ASTM International
Year: 2013
ASTM D3948-13 - Standard Test Method for Determining Water Separation Characteristics of Aviation Turbine Fuels by Portable Separometer
Publisher: ASTM International
Year: 2013
ASTM D3994-13 - Standard Performance Specification for Woven Swimwear Fabrics
Publisher: ASTM International
Year: 2013
ASTM D4157-13 - Standard Test Method for Abrasion Resistance of Textile Fabrics (Oscillatory Cylinder Method)
Publisher: ASTM International
Year: 2013
ASTM D4567-03(2013) - Standard Test Method for Single-Point Determination of Specific Surface Area of Catalysts and Catalyst Carriers Using Nitrogen Adsorption by Continuous Flow Method
Publisher: ASTM International
Year: 2013
ASTM D4850-13 - Standard Terminology Relating to Fabrics and Fabric Test Methods
Publisher: ASTM International
Year: 2013
ASTM D4920-13 - Standard Terminology Relating to Conditioning, Chemical, and Thermal Properties
Publisher: ASTM International
Year: 2013
ASTM D5362-13 - Standard Test Method for Snagging Resistance of Fabrics (Bean Bag)
Publisher: ASTM International
Year: 2013
ASTM D5823-13 - Standard Test Method for Tuft Height of Pile Floor Coverings
Publisher: ASTM International
Year: 2013
ASTM D6301-13 - Standard Practice for Collection of On-Line Composite Samples of Suspended Solids and Ionic Solids in Process Water
Publisher: ASTM International
Year: 2013
ASTM F83-71(2002) - Standard Practice for Definition and Determination of Thermionic Constants of Electron Emitters
Publisher: ASTM International
Year: 1971
ASTM D6426-13 - Standard Test Method for Determining Filterability of Middle Distillate Fuel Oils
Publisher: ASTM International
Year: 2013
ASTM D6775-13 - Standard Test Method for Breaking Strength and Elongation of Textile Webbing, Tape and Braided Material
Publisher: ASTM International
Year: 2013
ASTM D7621-13 - Standard Test Method for Determination of Hydrogen Sulfide in Fuel Oils by Rapid Liquid Phase Extraction
Publisher: ASTM International
Year: 2013
ASTM E1529-13 - Standard Test Methods for Determining Effects of Large Hydrocarbon Pool Fires on Structural Members and Assemblies
Publisher: ASTM International
Year: 2013
ASTM E2234-09(2013) - Standard Practice for Sampling a Stream of Product by Attributes Indexed by AQL
Publisher: ASTM International
Year: 2013
ASTM E2334-09(2013)e1 - Standard Practice for Setting an Upper Confidence Bound For a Fraction or Number of Non-Conforming items, or a Rate of Occurrence for Non-conformities, Using Attribute Data, When There is a Zero Response in the Sample
Publisher: ASTM International
Year: 2013
ASTM E2769-13 - Standard Test Method for Elastic Modulus by Thermomechanical Analysis Using Three-Point Bending and Controlled Rate of Loading
Publisher: ASTM International
Year: 2013
ASTM F883-13 - Standard Performance Specification for Padlocks
Publisher: ASTM International
Year: 2013
ASTM F1149-93(2013) - Standard Practice for Qualifications, Responsibilities, and Authority of Individuals and Institutions Providing Medical Direction of Emergency Medical Services
Publisher: ASTM International
Year: 2013
ASTM F1949-99(2013) - Standard Specification for Medical Oxygen Delivery Systems for EMS Ground Vehicles
Publisher: ASTM International
Year: 2013
ASTM F2723-13a - Standard Test Method for Evaluating Mobile Bearing Knee Tibial Baseplate/Bearing Resistance to Dynamic Disassociation
Publisher: ASTM International
Year: 2013
ASTM G96-90(2013) - Standard Guide for Online Monitoring of Corrosion in Plant Equipment (Electrical and Electrochemical Methods)
Publisher: ASTM International
Year: 2013
ASTM G117-13 - Standard Guide for Calculating and Reporting Measures of Precision Using Data from Interlaboratory Wear or Erosion Tests (Withdrawn 2016)
Publisher: ASTM International
Year: 2013
ASTM G189-07(2013) - Standard Guide for Laboratory Simulation of Corrosion Under Insulation
Publisher: ASTM International
Year: 2013
ASTM D3217/D3217M-13 - Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
Publisher: ASTM International
Year: 2013
ASTM D3655-13 - Standard Performance Specification for Men's and Women's Sliver Knitted Overcoat and Jacket Fabrics
Publisher: ASTM International
Year: 2013
ASTM A1035/A1035M-13a - Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2013
ASTM D1575-13 - Standard Test Method for Fiber Length of Wool in Scoured Wool and in Card Sliver
Publisher: ASTM International
Year: 2013
ASTM D1576-13 - Standard Test Method for Moisture in Wool by Oven-Drying
Publisher: ASTM International
Year: 2013
ASTM D2130-13 - Standard Test Method for Diameter of Wool and Other Animal Fibers by Microprojection
Publisher: ASTM International
Year: 2013
ASTM F85-76(1997)e1 - Standard Practice for Nomenclature for Wire Leads Used as Conductors in Electron Tubes
Publisher: ASTM International
Year: 1997
ASTM D2414-13 - Standard Test Method for Carbon Black—Oil Absorption Number (OAN)
Publisher: ASTM International
Year: 2013
ASTM D2462-13 - Standard Test Method for Moisture in Wool by Distillation With Toluene
Publisher: ASTM International
Year: 2013
ASTM D2524-13 - Standard Test Method for Breaking Tenacity of Wool Fibers, Flat Bundle Method— 1 8 -in. (3.2-mm) Gage Length
Publisher: ASTM International
Year: 2013
ASTM D2525-13 - Standard Practice for Sampling Wool for Moisture
Publisher: ASTM International
Year: 2013
ASTM D2880-13a - Standard Specification for Gas Turbine Fuel Oils
Publisher: ASTM International
Year: 2013
ASTM D3136-13 - Standard Terminology Relating to Care Labeling for Apparel, Textile, Home Furnishing, and Leather Products
Publisher: ASTM International
Year: 2013
ASTM D3996-13 - Standard Performance Specification for Knit Swimwear Fabrics
Publisher: ASTM International
Year: 2013
ASTM D4035-13 - Standard Performance Specification for Knitted Necktie and Scarf Fabrics
Publisher: ASTM International
Year: 2013
ASTM D5793-13 - Standard Test Method for Binding Sites per Unit Length or Width of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2013
ASTM D6297-13 - Standard Specification for Asphaltic Plug Joints for Bridges
Publisher: ASTM International
Year: 2013
ASTM F86-01 - Standard Practice for Surface Preparation and Marking of Metallic Surgical Implants
Publisher: ASTM International
Year: 2001
ASTM D7284-13 - Standard Test Method for Total Cyanide in Water by Micro Distillation followed by Flow Injection Analysis with Gas Diffusion Separation and Amperometric Detection
Publisher: ASTM International
Year: 2013
ASTM D7722-13 - Standard Terminology Relating to Industrial Textile Stitches and Seams
Publisher: ASTM International
Year: 2013
ASTM D7811-13 - Standard Test Method for Bow and Skew Using a Measuring Tool
Publisher: ASTM International
Year: 2013
ASTM E140-12be1 - Standard Hardness Conversion Tables for Metals Relationship Among Brinell Hardness, Vickers Hardness, Rockwell Hardness, Superficial Hardness, Knoop Hardness, Scleroscope Hardness, and Leeb Hardness
Publisher: ASTM International
Year: 2012
ASTM E662-13c - Standard Test Method for Specific Optical Density of Smoke Generated by Solid Materials
Publisher: ASTM International
Year: 2013
ASTM E2282-13 - Standard Guide for Defining the Test Result of a Test Method
Publisher: ASTM International
Year: 2013
ASTM E2336-04(2013) - Standard Test Methods for Fire Resistive Grease Duct Enclosure Systems
Publisher: ASTM International
Year: 2013
ASTM E2605-13 - Standard Practice for Receiving Assets
Publisher: ASTM International
Year: 2013
ASTM E2931-13 - Standard Test Method for Limiting Oxygen (Oxidant) Concentration of Combustible Dust Clouds
Publisher: ASTM International
Year: 2013
ASTM F148-13 - Standard Test Method for Binder Durability of Cork Composition Gasket Materials
Publisher: ASTM International
Year: 2013
ASTM F88-00 - Standard Test Method for Seal Strength of Flexible Barrier Materials
Publisher: ASTM International
Year: 2000
ASTM F2148-13 - Standard Practice for Evaluation of Delayed Contact Hypersensitivity Using the Murine Local Lymph Node Assay (LLNA)
Publisher: ASTM International
Year: 2013
ASTM F2523-13 - Standard Practice for Blowout Resistance of Room-Temperature Vulcanized Elastomers
Publisher: ASTM International
Year: 2013
ASTM F2601-13 - Standard Specification for Fire Safety for Candle Accessories
Publisher: ASTM International
Year: 2013
ASTM D3782-13 - Standard Performance Specification for Men's and Boys' Knitted Dress Suit Fabrics and Knitted Sportswear Jacket, Slack, and Trouser Fabrics
Publisher: ASTM International
Year: 2013
ASTM D3995-13 - Standard Performance Specification for Men's and Women's Knitted Career Apparel Fabrics: Dress and Vocational
Publisher: ASTM International
Year: 2013
ASTM D5781/D5781M-13 - Standard Guide for Use of Dual-Wall Reverse-Circulation Drilling for Geoenvironmental Exploration and the Installation of Subsurface Water-Quality Monitoring Devices
Publisher: ASTM International
Year: 2013
ASTM D5849/D5849M-07(2013)e1 - Standard Test Method for Evaluating Resistance of Modified Bituminous Roofing Membrane to Cyclic Fatigue (Joint Displacement)
Publisher: ASTM International
Year: 2007
ASTM D6946/D6946M-13e1 - Standard Specification for Emulsified Refined Coal-Tar (Driveway Sealer, Ready to Use, Primarily Residential Grade)
Publisher: ASTM International
Year: 2012
ASTM D646-13 - Standard Test Method for Mass Per Unit Area of Paper and Paperboard of Aramid Papers (Basis Weight)
Publisher: ASTM International
Year: 2013
ASTM D6243/D6243M-13a - Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
Publisher: ASTM International
Year: 2013
ASTM F90-01 - Standard Specification for Wrought Cobalt-20 Chromium-15 Tungsten-10 Nickel Alloy for Surgical Implant Applications (UNS R30605)
Publisher: ASTM International
Year: 2001
ASTM F1586/F1586M-13 - Standard Specification for Wrought Nitrogen Strengthened 21Chromium-10Nickel-3Manganese-2.5Molybdenum Stainless Steel Alloy Bar for Surgical Implants (UNS S31675)
Publisher: ASTM International
Year: 2013
ASTM ISO/ASTM51539-05(2013) - Standard Guide for Use of Radiation-Sensitive Indicators
Publisher: ASTM International
Year: 2013
ASTM ISO/ASTM51939-05(2013) - Standard Practice for Blood Irradiation Dosimetry
Publisher: ASTM International
Year: 2013
ASTM C88-13 - Standard Test Method for Soundness of Aggregates by Use of Sodium Sulfate or Magnesium Sulfate
Publisher: ASTM International
Year: 2013
ASTM C174/C174M-13 - Standard Test Method for Measuring Thickness of Concrete Elements Using Drilled Concrete Cores
Publisher: ASTM International
Year: 2013
ASTM C232/C232M-13 - Standard Test Method for Bleeding of Concrete
Publisher: ASTM International
Year: 2013
ASTM D1985-13 - Standard Practice for Preparing Concrete Blocks for Testing Sealants, for Joints and Cracks
Publisher: ASTM International
Year: 2013
ASTM D3493-13 - Standard Test Method for Carbon Black—Oil Absorption Number of Compressed Sample (COAN)
Publisher: ASTM International
Year: 2013
ASTM D4824-13 - Standard Test Method for Determination of Catalyst Acidity by Ammonia Chemisorption
Publisher: ASTM International
Year: 2013
ASTM D7394-13 - Standard Practice for Rheological Characterization of Architectural Coatings using Three Rotational Bench Viscometers
Publisher: ASTM International
Year: 2013
ASTM F91-70(2001)e1 - Standard Practice for Testing for Leaks in the Filters Associated With Laminar Flow Clean Rooms and Clean Work Stations by Use of a Condensation Nuclei Detector
Publisher: ASTM International
Year: 1970
ASTM D7490-13 - Standard Test Method for Measurement of the Surface Tension of Solid Coatings, Substrates and Pigments using Contact Angle Measurements
Publisher: ASTM International
Year: 2013
ASTM D7547-13 - Standard Specification for Hydrocarbon Unleaded Aviation Gasoline
Publisher: ASTM International
Year: 2013
ASTM D7618-13 - Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2013
ASTM E8/E8M-13a - Standard Test Methods for Tension Testing of Metallic Materials
Publisher: ASTM International
Year: 2013
ASTM E8/E8M-13 - Standard Test Methods for Tension Testing of Metallic Materials
Publisher: ASTM International
Year: 2013
ASTM E329-13 - Standard Specification for Agencies Engaged in Construction Inspection, Testing, or Special Inspection
Publisher: ASTM International
Year: 2013
ASTM E2558-13 - Standard Test Method for Determining Particulate Matter Emissions from Fires in Wood-Burning Fireplaces
Publisher: ASTM International
Year: 2013
ASTM F67-13 - Standard Specification for Unalloyed Titanium, for Surgical Implant Applications (UNS R50250, UNS R50400, UNS R50550, UNS R50700)
Publisher: ASTM International
Year: 2013
ASTM F118-13 - Standard Definitions of Terms Relating to Gaskets
Publisher: ASTM International
Year: 2013
ASTM F1675-13 - Standard Practice for Life-Cycle Cost Analysis of Plastic Pipe Used for Culverts, Storm Sewers, and Other Buried Conduits
Publisher: ASTM International
Year: 2013
ASTM F92-93(1998) - Standard Practice for Determination of Character Yield of Inked Fabric Typewriter and Printer Ribbons
Publisher: ASTM International
Year: 1998
ASTM F2949-12e1 - Standard Specification for Pole Vault Box Collars
Publisher: ASTM International
Year: 2012
ASTM F2966-13 - Standard Guide for Snow and Ice Control for Walkway Surfaces
Publisher: ASTM International
Year: 2013
ASTM F2983-13 - Standard Guide for Manufacturers for Labeling and Care Instructions for Wrestling Mats
Publisher: ASTM International
Year: 2013
ASTM B37-08(2013) - Standard Specification for Aluminum for Use in Iron and Steel Manufacture
Publisher: ASTM International
Year: 2013
ASTM C94/C94M-13a - Standard Specification for Ready-Mixed Concrete
Publisher: ASTM International
Year: 2013
ASTM C125-13a - Standard Terminology Relating to Concrete and Concrete Aggregates
Publisher: ASTM International
Year: 2013
ASTM C192/C192M-13 - Standard Practice for Making and Curing Concrete Test Specimens in the Laboratory
Publisher: ASTM International
Year: 2013
ASTM C232/C232M-13a - Standard Test Method for Bleeding of Concrete
Publisher: ASTM International
Year: 2013
ASTM C670-13 - Standard Practice for Preparing Precision and Bias Statements for Test Methods for Construction Materials
Publisher: ASTM International
Year: 2013
ASTM C882/C882M-13 - Standard Test Method for Bond Strength of Epoxy-Resin Systems Used With Concrete By Slant Shear
Publisher: ASTM International
Year: 2013
ASTM F95-89(2000) - Standard Test Method for Thickness of Lightly Doped Silicon Epitaxial Layers on Heavily Doped Silicon Substrates Using an Infrared Dispersive Spectrophotometer (Withdrawn 2003)
Publisher: ASTM International
Year: 1999
ASTM C1077-13b - Standard Practice for Agencies Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Testing Agency Evaluation
Publisher: ASTM International
Year: 2013
ASTM D1109-84(2013) - Standard Test Method for 1 % Sodium Hydroxide Solubility of Wood
Publisher: ASTM International
Year: 2013
ASTM D1165-13 - Standard Nomenclature of Commercial Hardwoods and Softwoods
Publisher: ASTM International
Year: 2013
ASTM D1166-84(2013) - Standard Test Method for Methoxyl Groups in Wood and Related Materials
Publisher: ASTM International
Year: 2013
ASTM D1762-84(2013) - Standard Test Method for Chemical Analysis of Wood Charcoal
Publisher: ASTM International
Year: 2013
ASTM D3149-06(2013) - Standard Specification for Crosslinked Polyolefin Heat-Shrinkable Tubing for Electrical Insulation (Withdrawn 2020)
Publisher: ASTM International
Year: 2013
ASTM D5538-13 - Standard Practice for Thermoplastic Elastomers—Terminology and Abbreviations
Publisher: ASTM International
Year: 2013
ASTM F876-13a - Standard Specification for Crosslinked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2013
ASTM F1866-13 - Standard Specification for Poly (Vinyl Chloride) (PVC) Plastic Schedule 40 Drainage and DWV Fabricated Fittings
Publisher: ASTM International
Year: 2013
ASTM D1006/D1006M-13 - Standard Practice for Conducting Exterior Exposure Tests of Paints on Wood
Publisher: ASTM International
Year: 2013
ASTM F96-77(1999) - Standard Specification for Electronic Grade Alloys of Copper and Nickel in Wrought Forms
Publisher: ASTM International
Year: 1999
ASTM D1422/D1422M-13 - Standard Test Method for Twist in Single Spun Yarns by the Untwist-Retwist Method
Publisher: ASTM International
Year: 2013
ASTM D2520-13 - Standard Test Methods for Complex Permittivity (Dielectric Constant) of Solid Electrical Insulating Materials at Microwave Frequencies and Temperatures to 1650oC
Publisher: ASTM International
Year: 2013
ASTM D2726/D2726M-13 - Standard Test Method for Bulk Specific Gravity and Density of Non-Absorptive Compacted Bituminous Mixtures
Publisher: ASTM International
Year: 2013
ASTM D93-13 - Standard Test Methods for Flash Point by Pensky-Martens Closed Cup Tester
Publisher: ASTM International
Year: 2013
ASTM D2068-13 - Standard Test Method for Determining Filter Blocking Tendency
Publisher: ASTM International
Year: 2013
ASTM D7841-13 - Standard Practice for Sustainable Laundry Best Management Practices
Publisher: ASTM International
Year: 2013
ASTM E580/E580M-11be1 - Standard Practice for Installation of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Subject to Earthquake Ground Motions
Publisher: ASTM International
Year: 2011
ASTM E705-13 - Standard Test Method for Measuring Reaction Rates by Radioactivation of Neptunium-237
Publisher: ASTM International
Year: 2013
ASTM E705-13a - Standard Test Method for Measuring Reaction Rates by Radioactivation of Neptunium-237
Publisher: ASTM International
Year: 2013
ASTM E1132-13e1 - Standard Practice for Health Requirements Relating to Occupational Exposure to Respirable Crystalline Silica
Publisher: ASTM International
Year: 2013
ASTM F97-72(1997)e1 - Standard Practices for Determining Hermeticity of Electron Devices by Dye Penetration
Publisher: ASTM International
Year: 1997
ASTM E2935-13 - Standard Practice for Conducting Equivalence Testing in Laboratory Applications
Publisher: ASTM International
Year: 2013
ASTM F1352-08(2013) - Standard Guide for Fixed Blade Broadhead Performance and Safety Standards
Publisher: ASTM International
Year: 2013
ASTM F1361-07(2013) - Standard Test Method for Performance of Open Deep Fat Fryers
Publisher: ASTM International
Year: 2013
ASTM F1377-13 - Standard Specification for Cobalt-28Chromium-6Molybdenum Powder for Coating of Orthopedic Implants (UNS R30075)
Publisher: ASTM International
Year: 2013
ASTM F1435-08(2013) - Standard Specification for Designation of the Balance Point Location for Archery Arrows
Publisher: ASTM International
Year: 2013
ASTM G5-13e1 - Standard Reference Test Method for Making Potentiodynamic Anodic Polarization Measurements
Publisher: ASTM International
Year: 2013
ASTM B85/B85M-10e1 - Standard Specification for Aluminum-Alloy Die Castings
Publisher: ASTM International
Year: 2010
ASTM B179-11e1 - Standard Specification for Aluminum Alloys in Ingot and Molten Forms for Castings from All Casting Processes
Publisher: ASTM International
Year: 2011
ASTM B241/B241M-12e1 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
Publisher: ASTM International
Year: 2012
ASTM C887-13 - Standard Specification for Packaged, Dry, Combined Materials for Surface Bonding Mortar
Publisher: ASTM International
Year: 2013
ASTM F99-76(2001) - Standard Practice for Preparation of Flexible Barrier Material Specifications
Publisher: ASTM International
Year: 2000
ASTM D4364-13 - Standard Practice for Performing Outdoor Accelerated Weathering Tests of Plastics Using Concentrated Sunlight
Publisher: ASTM International
Year: 2013
ASTM E329-13a - Standard Specification for Agencies Engaged in Construction Inspection, Testing, or Special Inspection
Publisher: ASTM International
Year: 2013
ASTM E603-13 - Standard Guide for Room Fire Experiments
Publisher: ASTM International
Year: 2013
ASTM F1061-08(2013) - Standard Specification for Ski Binding Test Devices
Publisher: ASTM International
Year: 2013
ASTM F1062-97(2013) - Standard Test Method for Verification of Ski Binding Test Devices
Publisher: ASTM International
Year: 2013
ASTM F1648-95(2013) - Standard Test Methods for Archery Bowstring Component—Serving String Material
Publisher: ASTM International
Year: 2013
ASTM F1586-13e1 - Standard Specification for Wrought Nitrogen Strengthened 21Chromium-10Nickel-3Manganese-2.5Molybdenum Stainless Steel Alloy Bar for Surgical Implants (UNS S31675)
Publisher: ASTM International
Year: 2013
ASTM D2459-72(1991)e1 - Standard Test Method for Gamma Spectrometry of Water
Publisher: ASTM International
ASTM E84-89a - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
ASTM B381-13 - Standard Specification for Titanium and Titanium Alloy Forgings
Publisher: ASTM International
Year: 2013
ASTM F104-00 - Standard Classification System for Nonmetallic Gasket Materials
Publisher: ASTM International
Year: 2000
ASTM B861-13 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
Publisher: ASTM International
Year: 2013
ASTM B862-13a - Standard Specification for Titanium and Titanium Alloy Welded Pipe
Publisher: ASTM International
Year: 2013
ASTM B863-13a - Standard Specification for Titanium and Titanium Alloy Wire
Publisher: ASTM International
Year: 2013
ASTM B977-13 - Standard Specification for Titanium and Titanium Ingots
Publisher: ASTM International
Year: 2013
ASTM D129-13 - Standard Test Method for Sulfur in Petroleum Products (General High Pressure Decomposition Device Method)
Publisher: ASTM International
Year: 2013
ASTM D482-13 - Standard Test Method for Ash from Petroleum Products
Publisher: ASTM International
Year: 2013
ASTM D1238-13 - Standard Test Method for Melt Flow Rates of Thermoplastics by Extrusion Plastometer
Publisher: ASTM International
Year: 2013
ASTM D1266-13 - Standard Test Method for Sulfur in Petroleum Products (Lamp Method)
Publisher: ASTM International
Year: 2013
ASTM D3227-13 - Standard Test Method for (Thiol Mercaptan) Sulfur in Gasoline, Kerosine, Aviation Turbine, and Distillate Fuels (Potentiometric Method)
Publisher: ASTM International
Year: 2013
ASTM D4047-13 - Standard Test Method for Phosphorus in Lubricating Oils and Additives by Quinoline Phosphomolybdate Method
Publisher: ASTM International
Year: 2013
ASTM F105-72(2000) - Standard Specification for Type 58 Borosilicate Sealing Glass
Publisher: ASTM International
Year: 1994
ASTM D4329-13 - Standard Practice for Fluorescent Ultraviolet (UV) Lamp Apparatus Exposure of Plastics
Publisher: ASTM International
Year: 2013
ASTM D5059-13 - Standard Test Methods for Lead in Gasoline by X-Ray Spectroscopy
Publisher: ASTM International
Year: 2013
ASTM D7212-13 - Standard Test Method for Low Sulfur in Automotive Fuels by Energy-Dispersive X-ray Fluorescence Spectrometry Using a Low-Background Proportional Counter
Publisher: ASTM International
Year: 2013
ASTM D7318-13 - Standard Test Method for Existent Inorganic Sulfate in Ethanol by Potentiometric Titration
Publisher: ASTM International
Year: 2013
ASTM D7425/D7425M-13 - Standard Specification for Spray Polyurethane Foam Used for Roofing Applications
Publisher: ASTM International
Year: 2013
ASTM D7876-13 - Standard Practice for Practice for Sample Decomposition Using Microwave Heating (With or Without Prior Ashing) for Atomic Spectroscopic Elemental Determination in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2013
ASTM E662-13d - Standard Test Method for Specific Optical Density of Smoke Generated by Solid Materials
Publisher: ASTM International
Year: 2013
ASTM E2032-09(2013) - Standard Guide for Extension of Data From Fire Resistance Tests Conducted in Accordance with ASTM E 119
Publisher: ASTM International
Year: 2013
ASTM E2257-13a - Standard Test Method for Room Fire Test of Wall and Ceiling Materials and Assemblies
Publisher: ASTM International
Year: 2013
ASTM E2837-13 - Standard Test Method for Determining the Fire Resistance of Continuity Head-of-Wall Joint Systems Installed Between Rated Wall Assemblies and Nonrated Horizontal Assemblies
Publisher: ASTM International
Year: 2013
ASTM F106-00 - Standard Specification for Brazing Filler Metals for Electron Devices
Publisher: ASTM International
Year: 2000
ASTM A108-13 - Standard Specification for Steel Bar, Carbon and Alloy, Cold-Finished
Publisher: ASTM International
Year: 2013
ASTM C1403-13 - Standard Test Method for Rate of Water Absorption of Masonry Mortars
Publisher: ASTM International
Year: 2013
ASTM D519-04(2013) - Standard Test Method for Length of Fiber in Wool Top
Publisher: ASTM International
Year: 2013
ASTM D861-07(2013) - Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
Publisher: ASTM International
Year: 2013
ASTM D4841-88(2013)e1 - Standard Practice for Estimation of Holding Time for Water Samples Containing Organic and Inorganic Constituents
Publisher: ASTM International
Year: 2012
ASTM D5246-13 - Standard Test Method for Isolation and Enumeration of Pseudomonas aeruginosa from Water
Publisher: ASTM International
Year: 2013
ASTM D6539-13 - Standard Test Method for Measurement of the Permeability of Unsaturated Porous Materials by Flowing Air
Publisher: ASTM International
Year: 2013
ASTM E1894-13a - Standard Guide for Selecting Dosimetry Systems for Application in Pulsed X-Ray Sources
Publisher: ASTM International
Year: 2013
ASTM F405-13 - Standard Specification for Corrugated Polyethylene (PE) Pipe and Fittings (Withdrawn 2015)
Publisher: ASTM International
Year: 2013
ASTM F3006-13 - Standard Specification for Ball Drop Impact Resistance of Laminated Architectural Flat Glazing
Publisher: ASTM International
Year: 2013
ASTM F109-91(2001) - Standard Terminology Relating to Surface Imperfections on Ceramics
Publisher: ASTM International
Year: 1995
ASTM F3007-13 - Standard Test Method for Ball Drop Impact Resistance of Laminated Architectural Flat Glass
Publisher: ASTM International
Year: 2013
ASTM D1424-09(2013) - Standard Test Method for Tearing Strength of Fabrics by Falling-Pendulum (Elmendorf-Type) Apparatus
Publisher: ASTM International
Year: 2013
ASTM D1574-04(2013) - Standard Test Method for Extractable Matter in Wool and Other Animal Fibers
Publisher: ASTM International
Year: 2013
ASTM D2255/D2255M-09(2013) - Standard Test Method for Grading Spun Yarns for Appearance
Publisher: ASTM International
Year: 2013
ASTM D2260-03(2013) - Standard Tables of Conversion Factors and Equivalent Yarn Numbers Measured in Various Numbering Systems
Publisher: ASTM International
Year: 2013
ASTM D7878/D7878M-13 - Standard Tables for Body Measurements for Adult Female Misses Petite Figure Type, Size Range 00P – 20P
Publisher: ASTM International
Year: 2013
ASTM F851-87(2013) - Standard Test Method for Self-Rising Seat Mechanisms
Publisher: ASTM International
Year: 2013
ASTM F1989-05(2013) - Standard Specification for Cooking Fire Suppression Blankets
Publisher: ASTM International
Year: 2013
ASTM F2817-13 - Standard Specification for Poly (Vinyl Chloride) (PVC) Gas Pressure Pipe and Fittings For Maintenance or Repair
Publisher: ASTM International
Year: 2013
ASTM F2996-13 - Standard Practice for Finite Element Analysis (FEA) of Non-Modular Metallic Orthopaedic Hip Femoral Stems
Publisher: ASTM International
Year: 2013
ASTM F110-00a - Standard Test Method for Thickness of Epitaxial or Diffused Layers in Silicon by the Angle Lapping and Staining Technique (Withdrawn 2003)
Publisher: ASTM International
Year: 2000
ASTM C140/C140M-13a - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2013
ASTM B825-13 - Standard Test Method for Coulometric Reduction of Surface Films on Metallic Test Samples (Withdrawn 2018)
Publisher: ASTM International
Year: 2013
ASTM D852-13 - Standard Test Method for Solidification Point of Benzene
Publisher: ASTM International
Year: 2013
ASTM D2340-13 - Standard Test Method for Peroxides in Styrene Monomer
Publisher: ASTM International
Year: 2013
ASTM D2475-01(2013) - Standard Specification for Felt
Publisher: ASTM International
Year: 2013
ASTM D2591-07(2013) - Standard Test Method for Linear Density of Elastomeric Yarns (Short Length Specimens)
Publisher: ASTM International
Year: 2013
ASTM D3776/D3776M-09a(2013) - Standard Test Methods for Mass Per Unit Area (Weight) of Fabric
Publisher: ASTM International
Year: 2013
ASTM D3884-09(2013) - Standard Test Method for Abrasion Resistance of Textile Fabrics (Rotary Platform, Double-Head Method)
Publisher: ASTM International
Year: 2013
ASTM D7787/D7787M-13 - Standard Practice for Selecting Wood Substrates for Weathering Evaluations of Architectural Coatings
Publisher: ASTM International
Year: 2013
ASTM E2529-06e1 - Standard Guide for Testing the Resolution of a Raman Spectrometer
Publisher: ASTM International
Year: 2006
ASTM F111-96(2002) - Standard Practice for Determining Barium Yield, Getter Gas Content, and Getter Sorption Capacity for Barium Flash Getters (Withdrawn 2008)
Publisher: ASTM International
Year: 1996
ASTM F894-13 - Standard Specification for Polyethylene (PE) Large Diameter Profile Wall Sewer and Drain Pipe
Publisher: ASTM International
Year: 2013
ASTM F1655-95(2013) - Standard Guide for Training First Responders Who Practice in Wilderness, Delayed, or Prolonged Transport Settings
Publisher: ASTM International
Year: 2013
ASTM F1783-97(2013) - Standard Guide for Performance of an Ice Rescuer—Level II
Publisher: ASTM International
Year: 2013
ASTM F1824-97(2013) - Standard Guide for Performance of a Water Rescuer–Level II
Publisher: ASTM International
Year: 2013
ASTM F1976-13 - Standard Test Method for Impact Attenuation of Athletic Shoe Cushioning Systems and Materials
Publisher: ASTM International
Year: 2013
ASTM D2494-13 - Standard Test Method for Commercial Mass of a Shipment of Yarn or Manufactured Staple Fiber or Tow
Publisher: ASTM International
Year: 2013
ASTM D4772-09(2013) - Standard Test Method for Surface Water Absorption of Terry Fabrics (Water Flow)
Publisher: ASTM International
Year: 2013
ASTM E2869-13 - Standard Digital Reference Images for Magnesium Castings
Publisher: ASTM International
Year: 2013
ASTM F648-13 - Standard Specification for Ultra-High-Molecular-Weight Polyethylene Powder and Fabricated Form for Surgical Implants
Publisher: ASTM International
Year: 2013
ASTM F2565-13 - Standard Guide for Extensively Irradiation-Crosslinked Ultra-High Molecular Weight Polyethylene Fabricated Forms for Surgical Implant Applications
Publisher: ASTM International
Year: 2013
ASTM F112-00 - Standard Test Method for Sealability of Enveloped Gaskets
Publisher: ASTM International
Year: 2000
ASTM F2928-13 - Standard Practice for Specimens and Testing Conditions for Testing Polyethylene (PE) Pipe Butt Fusions Using Tensile and Hydrostatic Test Methods
Publisher: ASTM International
Year: 2013
ASTM F3024-13 - Standard Guide for Training of a Land Search and Rescue (SAR) Strike Team/Task Force Leader
Publisher: ASTM International
Year: 2013
ASTM F1122-87(1992) - Standard Specification for Quick Disconnect Couplings
Publisher: ASTM International
ASTM D6963-13 - Standard Terminology Relating to Sewn Products Automation
Publisher: ASTM International
Year: 2013
ASTM D3412/D3412M-13 - Standard Test Method for Coefficient of Friction, Yarn to Yarn
Publisher: ASTM International
Year: 2013
ASTM D3108/D3108M-13 - Standard Test Method for Coefficient of Friction, Yarn to Solid Material
Publisher: ASTM International
Year: 2013
ASTM B265-13a - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2013
ASTM B338-13a - Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
Publisher: ASTM International
Year: 2013
ASTM B348-13 - Standard Specification for Titanium and Titanium Alloy Bars and Billets
Publisher: ASTM International
Year: 2013
ASTM B367-13 - Standard Specification for Titanium and Titanium Alloy Castings
Publisher: ASTM International
Year: 2013
ASTM F116-00 - Standard Specification for Medical Screwdriver Bits
Publisher: ASTM International
Year: 2000
ASTM B986-13e1 - Standard Test Method for Determination of Tensile Strength by Mass Method for Stranded Conductors Intended for use in Electronic Application
Publisher: ASTM International
Year: 2013
ASTM D1510-13 - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2013
ASTM D3990-12e1 - Standard Terminology Relating to Fabric Defects
Publisher: ASTM International
Year: 2012
ASTM D4061-13 - Standard Test Method for Retroreflectance of Horizontal Coatings
Publisher: ASTM International
Year: 2013
ASTM D5034-09(2013) - Standard Test Method for Breaking Strength and Elongation of Textile Fabrics (Grab Test)
Publisher: ASTM International
Year: 2013
ASTM D5428-08(2013) - Standard Practice for Evaluating the Performance of Inflatable Restraint Modules
Publisher: ASTM International
Year: 2013
ASTM D5446-08(2013) - Standard Practice for Determining Physical Properties of Fabrics, Yarns, and Sewing Thread Used in Inflatable Restraints
Publisher: ASTM International
Year: 2013
ASTM D5807-08(2013) - Standard Practice for Evaluating the Overpressurization Characteristics of Inflatable Restraint Cushions
Publisher: ASTM International
Year: 2013
ASTM D6037-13e1 - Standard Test Methods for Dry Abrasion Mar Resistance of High Gloss Coatings
Publisher: ASTM International
Year: 2013
ASTM D6467-13 - Standard Test Method for Torsional Ring Shear Test to Determine Drained Residual Shear Strength of Cohesive Soils
Publisher: ASTM International
Year: 2013
ASTM D6613-08(2013) - Standard Practice for Determining the Presence of Sizing in Nylon or Polyester Fabric
Publisher: ASTM International
Year: 2013
ASTM D6674-01(2013) - Standard Guide for Proficiency Test Program for Fabrics
Publisher: ASTM International
Year: 2013
ASTM D6698-12 - Standard Test Method for On-Line Measurement of Turbidity Below 5 NTU in Water
Publisher: ASTM International
Year: 2012
ASTM D6798-02(2013) - Standard Terminology Relating to Flax and Linen
Publisher: ASTM International
Year: 2013
ASTM D7139-09(2013) - Standard Terminology for Cotton Fibers
Publisher: ASTM International
Year: 2013
ASTM D7241-13 - Standard Test Method for Pile Thickness of Finished Multilevel Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2013
ASTM E477-13 - Standard Test Method for Laboratory Measurements of Acoustical and Airflow Performance of Duct Liner Materials and Prefabricated Silencers
Publisher: ASTM International
Year: 2013
ASTM E2409-13 - Standard Test Method for Glycol Impurities in Mono-, Di-, Tri- and Tetraethylene Glycol and in Mono- and Dipropylene Glycol (Gas Chromatographic Method)
Publisher: ASTM International
Year: 2013
ASTM F1473-13 - Standard Test Method for Notch Tensile Test to Measure the Resistance to Slow Crack Growth of Polyethylene Pipes and Resins
Publisher: ASTM International
Year: 2013
ASTM F1637-13 - Standard Practice for Safe Walking Surfaces
Publisher: ASTM International
Year: 2013
ASTM G147-96 - Standard Practice for Conditioning and Handling of Nonmetallic Materials for Natural and Artificial Weathering Tests
Publisher: ASTM International
Year: 1996
ASTM F1967-13 - Standard Consumer Safety Specification for Infant Bath Seats
Publisher: ASTM International
Year: 2013
ASTM F2022-01(2013) - Standard Test Method for Performance of Booster Heaters
Publisher: ASTM International
Year: 2013
ASTM F2141-07(2013) - Standard Test Method for Performance of Self-Serve Hot Deli Cases
Publisher: ASTM International
Year: 2013
ASTM F2142-01(2013) - Standard Test Method for Performance of Drawer Warmers
Publisher: ASTM International
Year: 2013
ASTM F2240-08(2013) - Standard Specification for Manufacturer Quality Assurance Program for Powered Parachute Aircraft (Withdrawn 2014)
Publisher: ASTM International
Year: 2013
ASTM F2242-05(2013) - Standard Specification for Production Acceptance Testing System for Powered Parachute Aircraft
Publisher: ASTM International
Year: 2013
ASTM F2243-11(2013) - Standard Specification for Required Product Information to be Provided with Powered Parachute Aircraft
Publisher: ASTM International
Year: 2013
ASTM F2353-05(2013) - Standard Specification for Manufacturer Quality Assurance Program for Lighter-Than-Air Light Sport Aircraft (Withdrawn 2014)
Publisher: ASTM International
Year: 2013
ASTM F2418-13 - Standard Specification for Polypropylene (PP) Corrugated Wall Stormwater Collection Chambers
Publisher: ASTM International
Year: 2013
ASTM F2529-13 - Standard Guide for in vivo Evaluation of Osteoinductive Potential for Materials Containing Demineralized Bone (DBM)
Publisher: ASTM International
Year: 2013
ASTM F118-97 - Definitions of Gaskets
Publisher: ASTM International
Year: 1997
ASTM F2644-07(2013) - Standard Test Method for Performance of Commercial Patio Heaters
Publisher: ASTM International
Year: 2013
ASTM F2977-13 - Standard Test Method for Small Punch Testing of Polymeric Biomaterials Used in Surgical Implants
Publisher: ASTM International
Year: 2013
ASTM F2995-13 - Standard Guide for Shipping Possibly Infectious Materials, Tissues, and Fluids
Publisher: ASTM International
Year: 2013
ASTM C1761/C1761M-13b - Standard Specification for Lightweight Aggregate for Internal Curing of Concrete
Publisher: ASTM International
Year: 2013
ASTM D3785-13e1 - Standard Performance Specification for Woven Necktie and Scarf Fabrics
Publisher: ASTM International
Year: 2013
ASTM D3994-13e1 - Standard Performance Specification for Woven Swimwear Fabrics
Publisher: ASTM International
Year: 2013
ASTM D5651-13 - Standard Test Method for Surface Bond Strength of Wood-Base Fiber and Particle Panel Materials
Publisher: ASTM International
Year: 2013
ASTM D7433-13 - Standard Test Method for Measuring Surface Water Absorption of Overlaid Wood-Based Panels
Publisher: ASTM International
Year: 2013
ASTM E2934-13 - Standard Practice for Digital Imaging and Communication in Nondestructive Evaluation (DICONDE) for Eddy Current (EC) Test Methods
Publisher: ASTM International
Year: 2013
ASTM F2354-05b(2013) - Standard Specification for Continued Airworthiness System for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2013
ASTM F119-82(1998) - Standard Test Method for Rate of Grease Penetration of Flexible Barrier Materials (Rapid Method)
Publisher: ASTM International
Year: 1998
ASTM F2356-05a(2013) - Standard Specification for Production Acceptance Testing System for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2013
ASTM F2427-05a(2013) - Standard Specification for Required Product Information to be Provided with Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2013
ASTM F2490-05(2013) - Standard Guide for Aircraft Electrical Load and Power Source Capacity Analysis
Publisher: ASTM International
Year: 2013
ASTM F2951-13 - Standard Consumer Safety Specification for Baby Monitors
Publisher: ASTM International
Year: 2013
ASTM B462-10e2 - Standard Specification for Forged or Rolled UNS N06030, UNS N06022, UNS N06035, UNS N06200, UNS N06059, UNS N10362, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675, UNS N10629, UNS N08031, UNS N06045,
Publisher: ASTM International
Year: 2010
ASTM D5278/D5278M-09(2013) - Standard Test Method for Elongation of Narrow Elastic Fabrics (Static-Load Testing)
Publisher: ASTM International
Year: 2013
ASTM D3655-13e1 - Standard Performance Specification for Men's and Women's Sliver Knitted Overcoat and Jacket Fabrics
Publisher: ASTM International
Year: 2013
ASTM D3782-13e1 - Standard Performance Specification for Men's and Boys' Knitted Dress Suit Fabrics and Knitted Sportswear Jacket, Slack, and Trouser Fabrics
Publisher: ASTM International
Year: 2013
ASTM D3995-13e1 - Standard Performance Specification for Men's and Women's Knitted Career Apparel Fabrics: Dress and Vocational
Publisher: ASTM International
Year: 2013
ASTM C1366-04(2013) - Standard Test Method for Tensile Strength of Monolithic Advanced Ceramics at Elevated Temperatures
Publisher: ASTM International
Year: 2013
ASTM F129-97 - Standard Practice for Amount of Ink Deposit on Carbon Paper and Inked Ribbons, Other Than Fabric Type
Publisher: ASTM International
Year: 1996
ASTM C1465-08(2013) - Standard Test Method for Determination of Slow Crack Growth Parameters of Advanced Ceramics by Constant Stress-Rate Flexural Testing at Elevated Temperatures
Publisher: ASTM International
Year: 2013
ASTM C1499-09(2013) - Standard Test Method for Monotonic Equibiaxial Flexural Strength of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2013
ASTM C1525-04(2013) - Standard Test Method for Determination of Thermal Shock Resistance for Advanced Ceramics by Water Quenching
Publisher: ASTM International
Year: 2013
ASTM C1781/C1781M-13 - Standard Test Method for Surface Infiltration Rate of Permeable Unit Pavement Systems
Publisher: ASTM International
Year: 2013
ASTM D874-13a - Standard Test Method for Sulfated Ash from Lubricating Oils and Additives
Publisher: ASTM International
Year: 2013
ASTM D1102-84(2013) - Standard Test Method for Ash in Wood
Publisher: ASTM International
Year: 2013
ASTM D1105-96(2013) - Standard Test Method for Preparation of Extractive-Free Wood
Publisher: ASTM International
Year: 2013
ASTM D1106-96(2013) - Standard Test Method for Acid-Insoluble Lignin in Wood
Publisher: ASTM International
Year: 2013
ASTM D1107-96(2013) - Standard Test Method for Ethanol-Toluene Solubility of Wood
Publisher: ASTM International
Year: 2013
ASTM D1108-96(2013) - Standard Test Method for Dichloromethane Solubles in Wood
Publisher: ASTM International
Year: 2013
ASTM F136-98e1 - Standard Specification for Wrought Titanium-6 Aluminum-4 Vanadium ELI (Extra Low Interstitial) Alloy (UNS R56401) for Surgical Implant Applications
Publisher: ASTM International
Year: 1999
ASTM D1110-84(2013) - Standard Test Methods for Water Solubility of Wood
Publisher: ASTM International
Year: 2013
ASTM D1201-13 - Standard Specification for Thermosetting Polyester Molding Compounds
Publisher: ASTM International
Year: 2013
ASTM D2027/D2027M-13 - Standard Specification for Cutback Asphalt (Medium-Curing Type)
Publisher: ASTM International
Year: 2013
ASTM D2583-13a - Standard Test Method for Indentation Hardness of Rigid Plastics by Means of a Barcol Impressor
Publisher: ASTM International
Year: 2013
ASTM D3078-02(2013) - Standard Test Method for Determination of Leaks in Flexible Packaging by Bubble Emission
Publisher: ASTM International
Year: 2013
ASTM D4215-07(2013) - Standard Specification for Cold-Mixed, Cold-Laid Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2013
ASTM D4845-10e2 - Standard Terminology Relating to Wool
Publisher: ASTM International
Year: 2010
ASTM D4849-02B(2007)e3 - Standard Terminology Related to Yarns and Fibers
Publisher: ASTM International
Year: 2007
ASTM D5370-06(2013) - Standard Specification for Pozzolanic Blended Materials in Construction Applications
Publisher: ASTM International
Year: 2013
ASTM D5374-13 - Standard Test Methods for Forced-Convection Laboratory Ovens for Evaluation of Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM F137-01 - Standard Test Method for Flexibility of Resilient Flooring Materials with Cylindrical Mandrel Apparatus
Publisher: ASTM International
Year: 2001
ASTM D5581-07a(2013) - Standard Test Method for Resistance to Plastic Flow of Bituminous Mixtures Using Marshall Apparatus (6 inch-Diameter Specimen)
Publisher: ASTM International
Year: 2013
ASTM D5675-13 - Standard Classification for Low Molecular Weight PTFE and FEP Micronized Powders
Publisher: ASTM International
Year: 2013
ASTM D6860/D6860M-13 - Standard Tables of Body Measurements for Boys, Sizes 4H to 20H Husky
Publisher: ASTM International
Year: 2013
ASTM D6995-05(2013) - Standard Test Method for Determining Field VMA based on the Maximum Specific Gravity of the Mix (Gmm )
Publisher: ASTM International
Year: 2013
ASTM D7139-09(2013)e1 - Standard Terminology for Cotton Fibers
Publisher: ASTM International
Year: 2009
ASTM E303-93(2013) - Standard Test Method for Measuring Surface Frictional Properties Using the British Pendulum Tester
Publisher: ASTM International
Year: 2013
ASTM E2816-13a - Standard Test Methods for Fire Resistive Metallic HVAC Duct Systems
Publisher: ASTM International
Year: 2013
ASTM E2847-13e1 - Standard Test Method for Calibration and Accuracy Verification of Wideband Infrared Thermometers
Publisher: ASTM International
Year: 2013
ASTM F1886/F1886M-09(2013) - Standard Test Method for Determining Integrity of Seals for Flexible Packaging by Visual Inspection
Publisher: ASTM International
Year: 2013
ASTM F2095-07(2013) - Standard Test Methods for Pressure Decay Leak Test for Flexible Packages With and Without Restraining Plates
Publisher: ASTM International
Year: 2013
ASTM F138-00 - Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
Publisher: ASTM International
Year: 2000
ASTM F2137-13 - Standard Practice for Measuring the Dynamic Characteristics of Amusement Rides and Devices
Publisher: ASTM International
Year: 2013
ASTM F2179-02(2013) - Standard Specification for Annealed Soda-Lime-Silicate Glass Containers That Are Produced for Use as Candle Containers
Publisher: ASTM International
Year: 2013
ASTM F2338-09(2013) - Standard Test Method for Nondestructive Detection of Leaks in Packages by Vacuum Decay Method
Publisher: ASTM International
Year: 2013
ASTM F2714-08(2013) - Standard Test Method for Oxygen Headspace Analysis of Packages Using Fluorescent Decay
Publisher: ASTM International
Year: 2013
ASTM F2948-13 - Standard Guide to Walkway Auditor Qualifications
Publisher: ASTM International
Year: 2013
ASTM C1198-09(2013) - Standard Test Method for Dynamic Young's Modulus, Shear Modulus, and Poisson's Ratio for Advanced Ceramics by Sonic Resonance
Publisher: ASTM International
Year: 2013
ASTM C1557-03(2013) - Standard Test Method for Tensile Strength and Young's Modulus of Fibers
Publisher: ASTM International
Year: 2013
ASTM E1399/E1399M-97(2013)e1 - Standard Test Method for Cyclic Movement and Measuring the Minimum and Maximum Joint Widths of Architectural Joint Systems
Publisher: ASTM International
Year: 2013
ASTM E1612/E1612M-94(2013)e1 - Standard Specification for Preformed Architectural Compression Seals for Buildings and Parking Structures
Publisher: ASTM International
Year: 2013
ASTM E1783/E1783M-96(2013)e1 - Standard Specification for Preformed Architectural Strip Seals for Buildings and Parking Structures
Publisher: ASTM International
Year: 2013
ASTM F139-00 - Standard Specification for Wrought 18 Chromium-14 Nickel-2.5 Molybdenum Stainless Steel Sheet and Strip for Surgical Implants (UNS S31673)
Publisher: ASTM International
Year: 2000
ASTM UOP1003-13 - Trace Metals in Methanol by ICP-OES
Publisher: ASTM International
Year: 2013
ASTM UOP690-13 - C8 and Lower Boiling Paraffins and Naphthenes in Low-Olefin Hydrocarbons by GC
Publisher: ASTM International
Year: 2013
ASTM UOP953-13 - Sulfate and Thiosulfate in Caustic Aqueous Solutions by Ion Chromatography
Publisher: ASTM International
Year: 2013
ASTM C24-09(2013) - Standard Test Method for Pyrometric Cone Equivalent (PCE) of Fireclay and High Alumina Refractory Materials
Publisher: ASTM International
Year: 2013
ASTM C27-98(2013) - Standard Classification of Fireclay and High-Alumina Refractory Brick
Publisher: ASTM International
Year: 2013
ASTM C183-13 - Standard Practice for Sampling and the Amount of Testing of Hydraulic Cement
Publisher: ASTM International
Year: 2013
ASTM C1222-13 - Standard Practice for Evaluation of Laboratories Testing Hydraulic Cement
Publisher: ASTM International
Year: 2013
ASTM C1757-13 - Standard Test Method for Determination of One-Point, Bulk Water Sorption of Dried Concrete
Publisher: ASTM International
Year: 2013
ASTM D1044-13 - Standard Test Method for Resistance of Transparent Plastics to Surface Abrasion
Publisher: ASTM International
Year: 2013
ASTM D3518/D3518M-13 - Standard Test Method for In-Plane Shear Response of Polymer Matrix Composite Materials by Tensile Test of a ±45° Laminate
Publisher: ASTM International
Year: 2013
ASTM F1737-96(1999) - Standard Guide for Use of Oil Spill Dispersant Application Equipment During Spill Response: Boom and Nozzle Systems
Publisher: ASTM International
Year: 1999
ASTM D4819-13 - Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
Publisher: ASTM International
Year: 2013
ASTM D5963-04(2010)e1 - Standard Test Method for Rubber Property—Abrasion Resistance (Rotary Drum Abrader)
Publisher: ASTM International
Year: 2010
ASTM D6234-13 - Standard Test Method for Shake Extraction of Mining Waste by the Synthetic Precipitation Leaching Procedure
Publisher: ASTM International
Year: 2013
See more:
1
50
60
70
80
90
100
104
105
106
107
108
109
110
111
112
113
114
115
116
120
130
140
150
160
170
200
230
Search Within Standards