ASTM C779/C779M-05(2010) - Standard Test Method for Abrasion Resistance of Horizontal Concrete Surfaces
Publisher: ASTM International
Year: 2010
ASTM D1619-10 - Standard Test Methods for Carbon Black—Sulfur Content
Publisher: ASTM International
Year: 2010
ASTM E544-10 - Standard Practices for Referencing Suprathreshold Odor Intensity
Publisher: ASTM International
Year: 2010
ASTM E1307-10 - Standard Practice for Surface Preparation and Structural Adhesive Bonding of Precured, Nonmetallic Composite Facings to Structural Core for Flat Shelter Panels
Publisher: ASTM International
Year: 2010
ASTM E1749-10 - Standard Terminology Relating to Rigid Wall Relocatable Shelters
Publisher: ASTM International
Year: 2010
ASTM E1773-10 - Standard Practice for Sealing Rigid Wall Tactical Shelters with Polysulfide Based Sealants
Publisher: ASTM International
Year: 2010
ASTM E1871-10 - Standard Guide for Serving Protocol for Sensory Evaluation of Foods and Beverages
Publisher: ASTM International
Year: 2010
ASTM E2462-10 - Standard Performance Specification for Cargo Bed Cover (CBC) HMMWV, Type I
Publisher: ASTM International
Year: 2010
ASTM F1047-10 - Standard Specification for Frying and Braising Pans, Tilting Type
Publisher: ASTM International
Year: 2010
ASTM F1107-04(2010) - Standard Terminology Relating to Snowboarding
Publisher: ASTM International
Year: 2010
ASTM F1217-10 - Standard Specification for Cooker, Steam
Publisher: ASTM International
Year: 2010
ASTM F1346-91(2010) - Standard Performance Specification for Safety Covers and Labeling Requirements for All Covers for Swimming Pools, Spas and Hot Tubs
Publisher: ASTM International
Year: 2010
ASTM F1632-03(2010) - Standard Test Method for Particle Size Analysis and Sand Shape Grading of Golf Course Putting Green and Sports Field Rootzone Mixes
Publisher: ASTM International
Year: 2010
ASTM F1928-98(2010) - Standard Safety Guide for Consumer Recreational Use of Fun-Karts
Publisher: ASTM International
Year: 2010
ASTM F1965-99(2010) - Standard Test Method for Performance of Deck Ovens
Publisher: ASTM International
Year: 2010
ASTM F1991-99(2010) - Standard Test Method for Performance of Chinese (Wok) Ranges
Publisher: ASTM International
Year: 2010
ASTM F2268-03(2010) - Standard Specification for Bicycle Serial Numbers
Publisher: ASTM International
Year: 2010
ASTM F2285-04(2010) - Standard Consumer Safety Performance Specification for Diaper Changing Tables for Commercial Use
Publisher: ASTM International
Year: 2010
ASTM E793-01 - Standard Test Method for Enthalpies of Fusion and Crystallization by Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2001
ASTM F2340-05(2010) - Standard Specification for Developing and Validating Prediction Equation(s) or Model(s) Used in Connection with Livestock, Meat, and Poultry Evaluation Device(s) or System(s) to Determine Value
Publisher: ASTM International
Year: 2010
ASTM F2341-05(2010) - Standard Practice for User Requirements for Livestock, Meat, and Poultry Evaluation Devices or Systems
Publisher: ASTM International
Year: 2010
ASTM F2368-04(2010) - Standard Specification for Labeling for Wet Mops for Consumer and Institutional Use
Publisher: ASTM International
Year: 2010
ASTM F2369-04(2010) - Standard Safety Specification for Non-Integral Firearm Locking Devices
Publisher: ASTM International
Year: 2010
ASTM A451/A451M-06(2010) - Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM A480/A480M-10a - Standard Specification for General Requirements for Flat-Rolled Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2010
ASTM A495-06(2010) - Standard Specification for Calcium-Silicon Alloys
Publisher: ASTM International
Year: 2010
ASTM A541/A541M-05(2010) - Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
Publisher: ASTM International
Year: 2010
ASTM A592/A592M-10 - Standard Specification for High-Strength Quenched and Tempered Low-Alloy Steel Forged Parts for Pressure Vessels
Publisher: ASTM International
Year: 2010
ASTM A597-87(2010) - Standard Specification for Cast Tool Steel
Publisher: ASTM International
Year: 2010
ASTM A686-92(2010) - Standard Specification for Tool Steel, Carbon
Publisher: ASTM International
Year: 2010
ASTM B496-04(2010)e1 - Standard Specification for Compact Round Concentric-Lay-Stranded Copper Conductors
Publisher: ASTM International
Year: 2010
ASTM C454-10 - Standard Test Method for Disintegration of Carbon Refractories by Alkali
Publisher: ASTM International
Year: 2010
ASTM C860-10 - Standard Test Method for Determining the Consistency of Refractory Castable Using the Ball-In-Hand Test
Publisher: ASTM International
Year: 2010
ASTM D7032-10a - Standard Specification for Establishing Performance Ratings for Wood-Plastic Composite Deck Boards and Guardrail Systems (Guards or Handrails)
Publisher: ASTM International
Year: 2010
ASTM E434-10 - Standard Test Method for Calorimetric Determination of Hemispherical Emittance and the Ratio of Solar Absorptance to Hemispherical Emittance Using Solar Simulation
Publisher: ASTM International
Year: 2010
ASTM E874-10a - Standard Practice for Adhesive Bonding of Aluminum Facings to Nonmetallic Honeycomb Core for Shelter Panels
Publisher: ASTM International
Year: 2010
ASTM E983-10 - Standard Guide for Minimizing Unwanted Electron Beam Effects in Auger Electron Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM E996-10 - Standard Practice for Reporting Data in Auger Electron Spectroscopy and X-ray Photoelectron Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM E795-00 - Standard Practices for Mounting Test Specimens During Sound Absorption Tests
Publisher: ASTM International
Year: 2000
ASTM F559-05(2010) - Standard Test Method for Measuring Length of Road Test Courses Using a Fifth Wheel
Publisher: ASTM International
Year: 2010
ASTM F910-04(2010) - Standard Specification for Face Guards for Youth Baseball
Publisher: ASTM International
Year: 2010
ASTM F1409-00(2010) - Standard Test Method for Straight Line Movement of Vacuum Cleaners While Cleaning Carpets
Publisher: ASTM International
Year: 2010
ASTM C1349-10 - Standard Specification for Architectural Flat Glass Clad Polycarbonate
Publisher: ASTM International
Year: 2010
ASTM A674-10 - Standard Practice for Polyethylene Encasement for Ductile Iron Pipe for Water or Other Liquids
Publisher: ASTM International
Year: 2010
ASTM A550-06(2010) - Standard Specification for Ferrocolumbium
Publisher: ASTM International
Year: 2010
ASTM A560/A560M-05(2010) - Standard Specification for Castings, Chromium-Nickel Alloy
Publisher: ASTM International
Year: 2010
ASTM A743/A743M-06(2010) - Standard Specification for Castings, Iron-Chromium, Iron-Chromium-Nickel, Corrosion Resistant, for General Application
Publisher: ASTM International
Year: 2010
ASTM A802/A802M-95(2010) - Standard Practice for Steel Castings, Surface Acceptance Standards, Visual Examination
Publisher: ASTM International
Year: 2010
ASTM A1001-01(2010) - Standard Specification for High Strength Steel Castings in Heavy Sections
Publisher: ASTM International
Year: 2010
ASTM E796-94(2000) - Standard Test Method for Ductility Testing of Metallic Foil (Withdrawn 2009)
Publisher: ASTM International
Year: 1999
ASTM B75-02(2010) - Standard Specification for Seamless Copper Tube
Publisher: ASTM International
Year: 2010
ASTM B189-05(2010) - Standard Specification for Lead-Coated and Lead-Alloy-Coated Soft Copper Wire for Electrical Purposes
Publisher: ASTM International
Year: 2010
ASTM B246-05(2010) - Standard Specification for Tinned Hard-Drawn and Medium-Hard-Drawn Copper Wire for Electrical Purposes
Publisher: ASTM International
Year: 2010
ASTM B263-04(2010) - Standard Test Method for Determination of Cross-Sectional Area of Stranded Conductors
Publisher: ASTM International
Year: 2010
ASTM B399/B399M-04(2010) - Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
Publisher: ASTM International
Year: 2010
ASTM B401-04(2010) - Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
Publisher: ASTM International
Year: 2010
ASTM B609/B609M-99(2010) - Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
Publisher: ASTM International
Year: 2010
ASTM B828-02(2010) - Standard Practice for Making Capillary Joints by Soldering of Copper and Copper Alloy Tube and Fittings
Publisher: ASTM International
Year: 2010
ASTM B900-04(2010) - Standard Practice for Packaging of Copper and Copper Alloy Mill Products for U.S. Government Agencies
Publisher: ASTM International
Year: 2010
ASTM C614-10 - Standard Test Method for Alkali Resistance of Porcelain Enamels
Publisher: ASTM International
Year: 2010
ASTM E797-95(2001) - Standard Practice for Measuring Thickness by Manual Ultrasonic Pulse-Echo Contact Method
Publisher: ASTM International
Year: 2000
ASTM C842-05(2010)e1 - Standard Specification for Application of Interior Gypsum Plaster
Publisher: ASTM International
Year: 2010
ASTM C1138M-05(2010)e1 - Standard Test Method for Abrasion Resistance of Concrete (Underwater Method)
Publisher: ASTM International
Year: 2010
ASTM C1180-10 - Standard Terminology of Mortar and Grout for Unit Masonry
Publisher: ASTM International
Year: 2010
ASTM C1743-10 - Standard Practice for Installation and Use of Radiant Barrier Systems (RBS) in Residential Building Construction
Publisher: ASTM International
Year: 2010
ASTM C1744-10 - Standard Practice for Installation and Use of Radiant Barrier Systems (RBS) in Commercial/Industrial Building Construction
Publisher: ASTM International
Year: 2010
ASTM D1292-10 - Standard Test Method for Odor in Water
Publisher: ASTM International
Year: 2010
ASTM D5411-10 - Standard Practice for Calculation of Average Energy Per Disintegration (E) for a Mixture of Radionuclides in Reactor Coolant
Publisher: ASTM International
Year: 2010
ASTM D7674-10 - Standard Test Method for Hexane/Petroleum Ether Extract in Wet Blue and Wet White
Publisher: ASTM International
Year: 2010
ASTM E2756-10 - Standard Terminology Relating to Antimicrobial and Antiviral Agents
Publisher: ASTM International
Year: 2010
ASTM F1488-09e1 - Standard Specification for Coextruded Composite Pipe
Publisher: ASTM International
Year: 2009
ASTM E798-96 - Standard Practice for Conducting Irradiations at Accelerator-Based Neutron Sources
Publisher: ASTM International
Year: 1995
ASTM A421/A421M-10 - Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM A821/A821M-10 - Standard Specification for Steel Wire, Hard-Drawn for Prestressed Concrete Tanks
Publisher: ASTM International
Year: 2010
ASTM A944-10 - Standard Test Method for Comparing Bond Strength of Steel Reinforcing Bars to Concrete Using Beam-End Specimens
Publisher: ASTM International
Year: 2010
ASTM B570-06(2010) - Standard Specification for Copper-Beryllium Alloy (UNS Nos. C17000 and C17200) Forgings and Extrusions
Publisher: ASTM International
Year: 2010
ASTM B896-10e1 - Standard Test Methods for Evaluating Connectability Characteristics of Electrical Conductor Materials
Publisher: ASTM International
Year: 2010
ASTM B902-04a(2010) - Standard Specification for Compressed Round Stranded Copper Conductors, Hard, Medium-Hard, or Soft Using Single Input Wire Construction
Publisher: ASTM International
Year: 2010
ASTM B937-04(2010) - Standard Specification for Copper-Beryllium Seamless Tube (UNS Nos. C17500 and C17510)
Publisher: ASTM International
Year: 2010
ASTM C297/C297M-04(2010) - Standard Test Method for Flatwise Tensile Strength of Sandwich Constructions
Publisher: ASTM International
Year: 2010
ASTM C692-08e1 - Standard Test Method for Evaluating the Influence of Thermal Insulations on External Stress Corrosion Cracking Tendency of Austenitic Stainless Steel
Publisher: ASTM International
Year: 2008
ASTM C1109-10 - Standard Practice for Analysis of Aqueous Leachates from Nuclear Waste Materials Using Inductively Coupled Plasma-Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2010
ASTM E799-92(1998) - Standard Practice for Determining Data Criteria and Processing for Liquid Drop Size Analysis
Publisher: ASTM International
Year: 1998
ASTM C1572-10 - Standard Guide for Dry Lead Glass and Oil-Filled Lead Glass Radiation Shielding Window Components for Remotely Operated Facilities
Publisher: ASTM International
Year: 2010
ASTM D968-05(2010) - Standard Test Methods for Abrasion Resistance of Organic Coatings by Falling Abrasive
Publisher: ASTM International
Year: 2010
ASTM D1337-10 - Standard Practice for Storage Life of Adhesives by Viscosity and Bond Strength
Publisher: ASTM International
Year: 2010
ASTM D2370-98(2010) - Standard Test Method for Tensile Properties of Organic Coatings
Publisher: ASTM International
Year: 2010
ASTM D2371-85(2010) - Standard Test Method for Pigment Content of Solvent-Reducible Paints (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D2698-05(2010) - Standard Test Method for Determination of the Pigment Content of Solvent-Reducible Paints by High-Speed Centrifuging
Publisher: ASTM International
Year: 2010
ASTM D2794-93(2010) - Standard Test Method for Resistance of Organic Coatings to the Effects of Rapid Deformation (Impact)
Publisher: ASTM International
Year: 2010
ASTM D3529M-10 - Standard Test Method for Matrix Solids Content and Matrix Content of Composite Prepreg
Publisher: ASTM International
Year: 2010
ASTM D3618-05(2010) - Standard Test Method for Detection of Lead in Paint and Dried Paint Films
Publisher: ASTM International
Year: 2010
ASTM D3925-02(2010) - Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
Publisher: ASTM International
Year: 2010
ASTM E800-01 - Standard Guide for Measurement of Gases Present or Generated During Fires
Publisher: ASTM International
Year: 2001
ASTM D4958-10 - Standard Test Method for Comparison of the Brush Drag of Latex Paints
Publisher: ASTM International
Year: 2010
ASTM D5143-06(2010)e1 - Standard Test Method for Analysis of Nitroaromatic and Nitramine Explosive in Soil by High Performance Liquid Chromatography
Publisher: ASTM International
Year: 2010
ASTM D6438-05(2010) - Standard Test Method for Acetone, Methyl Acetate, and Parachlorobenzotrifluoride Content of Paints, and Coatings by Solid Phase Microextraction-Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D6991-05(2010) - Standard Test Method for Measurements of Internal Stresses in Organic Coatings by Cantilever (Beam) Method
Publisher: ASTM International
Year: 2010
ASTM D7190-10 - Standard Practice to Evaluate Leaching of Water-Soluble Materials from Latex Paint Films
Publisher: ASTM International
Year: 2010
ASTM E1529-10 - Standard Test Methods for Determining Effects of Large Hydrocarbon Pool Fires on Structural Members and Assemblies
Publisher: ASTM International
Year: 2010
ASTM E1684-10 - Standard Specification for Miniature Thermocouple Connectors
Publisher: ASTM International
Year: 2010
ASTM E1879-00(2010) - Standard Guide for Sensory Evaluation of Beverages Containing Alcohol
Publisher: ASTM International
Year: 2010
ASTM E2793-10 - Standard Guide for the Evaluation, Calibration, and Correlation of E274 Friction Measurement Systems and Equipment
Publisher: ASTM International
Year: 2010
ASTM F899-10 - Standard Specification for Wrought Stainless Steels for Surgical Instruments
Publisher: ASTM International
Year: 2010
ASTM A943/A943M-01 - Standard Specification for Spray-Formed Seamless Austenitic Stainless Steel Pipes
Publisher: ASTM International
Year: 2001
ASTM E801-01 - Standard Practice for Controlling Quality of Radiological Examination of Electronic Devices
Publisher: ASTM International
Year: 2001
ASTM E1950-10 - Standard Practice for Reporting Results from Methods of Chemical Analysis
Publisher: ASTM International
Year: 2010
ASTM F648-10a - Standard Specification for Ultra-High-Molecular-Weight Polyethylene Powder and Fabricated Form for Surgical Implants
Publisher: ASTM International
Year: 2010
ASTM F2384-10 - Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
Publisher: ASTM International
Year: 2010
ASTM A1055/A1055M-10 - Standard Specification for Zinc and Epoxy Dual-Coated Steel Reinforcing Bars
Publisher: ASTM International
Year: 2010
ASTM B698-10 - Standard Classification for Seamless Copper and Copper Alloy Plumbing Pipe and Tube
Publisher: ASTM International
Year: 2010
ASTM B837-10 - Standard Specification for Seamless Copper Tube for Natural Gas and Liquefied Petroleum (LP) Gas Fuel Distribution Systems
Publisher: ASTM International
Year: 2010
ASTM C651-91(2010)e1 - Standard Test Method for Flexural Strength of Manufactured Carbon and Graphite Articles Using Four-Point Loading at Room Temperature
Publisher: ASTM International
Year: 2010
ASTM C1025-91(2010)e1 - Standard Test Method for Modulus of Rupture in Bending of Electrode Graphite
Publisher: ASTM International
Year: 2010
ASTM C1026-10 - Standard Test Method for Measuring the Resistance of Ceramic Tile to Freeze-Thaw Cycling
Publisher: ASTM International
Year: 2010
ASTM C1324-10 - Standard Test Method for Examination and Analysis of Hardened Masonry Mortar
Publisher: ASTM International
Year: 2010
ASTM E802-95(1999) - Standard Reference Radiographs for Gray Iron Castings Up to 4 1/2 in. (114 mm) in Thickness
Publisher: ASTM International
Year: 1999
ASTM C1692-10 - Standard Practice for Construction and Testing of Autoclaved Aerated Concrete (AAC) Masonry
Publisher: ASTM International
Year: 2010
ASTM D943-04a(2010)e1 - Standard Test Method for Oxidation Characteristics of Inhibited Mineral Oils
Publisher: ASTM International
Year: 2010
ASTM D4175-09ae1 - Standard Terminology Relating to Petroleum, Petroleum Products, and Lubricants
Publisher: ASTM International
Year: 2009
ASTM D7667-10 - Standard Test Method for Determination of Corrosiveness to Silver by Automotive Spark-Ignition Engine FuelThin Silver Strip Method
Publisher: ASTM International
Year: 2010
ASTM F1895-10a - Practice for Submersion of a Membrane Switch
Publisher: ASTM International
Year: 2010
ASTM F2895-10 - Standard Practice for Digital Radiography of Cast Metallic Implants
Publisher: ASTM International
Year: 2010
ASTM A600-92a(2010) - Standard Specification for Tool Steel High Speed
Publisher: ASTM International
Year: 2010
ASTM B946-06(2010) - Standard Test Method for Surface Finish of Powder Metallurgy (P/M) Products
Publisher: ASTM International
Year: 2010
ASTM D130-10 - Standard Test Method for Corrosiveness to Copper from Petroleum Products by Copper Strip Test
Publisher: ASTM International
Year: 2010
ASTM D189-06(2010)e1 - Standard Test Method for Conradson Carbon Residue of Petroleum Products
Publisher: ASTM International
Year: 2010
ASTM E803-91(1996) - Standard Test Method for Determining the L/D Ratio of Neutron Radiography Beams
Publisher: ASTM International
Year: 1995
ASTM D975-10c - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2010
ASTM D6372-05(2010) - Standard Practice for Design, Testing, and Construction of Micro-Surfacing
Publisher: ASTM International
Year: 2010
ASTM D7064/D7064M-08e1 - Standard Practice for Open-Graded Friction Course (OGFC) Mix Design
Publisher: ASTM International
Year: 2008
ASTM E41-92(2010) - Terminology Relating to Conditioning (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E816-05(2010) - Standard Test Method for Calibration of Pyrheliometers by Comparison to Reference Pyrheliometers
Publisher: ASTM International
Year: 2010
ASTM F2367-04a(2010) - Standard Specification for Labeling for Upright Brooms for Consumer and Institutional Use
Publisher: ASTM International
Year: 2010
ASTM G153-04(2010) - Standard Practice for Operating Enclosed Carbon Arc Light Apparatus for Exposure of Nonmetallic Materials
Publisher: ASTM International
Year: 2010
ASTM G167-05(2010) - Standard Test Method for Calibration of a Pyranometer Using a Pyrheliometer
Publisher: ASTM International
Year: 2010
ASTM G183-05(2010) - Standard Practice for Field Use of Pyranometers, Pyrheliometers and UV Radiometers
Publisher: ASTM International
Year: 2010
ASTM A320/A320M-10a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM E805-01a - Standard Practice for Identification of Instrumental Methods of Color or Color-Difference Measurement of Materials
Publisher: ASTM International
Year: 2001
ASTM A335/A335M-10b - Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM A420/A420M-10a - Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Low-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM A788/A788M-10 - Standard Specification for Steel Forgings, General Requirements
Publisher: ASTM International
Year: 2010
ASTM A858/A858M-10a - Standard Specification for Heat-Treated Carbon Steel Fittings for Low-Temperature and Corrosive Service
Publisher: ASTM International
Year: 2010
ASTM C717-10e1 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2010
ASTM D5324-10 - Standard Guide for Testing Water-Borne Architectural Coatings
Publisher: ASTM International
Year: 2010
ASTM D5796-10 - Standard Test Method for Measurement of Dry Film Thickness of Thin Film Coil-Coated Systems by Destructive Means Using a Boring Device
Publisher: ASTM International
Year: 2010
ASTM D7187-10 - Standard Test Method for Measuring Mechanistic Aspects of Scratch/Mar Behavior of Paint Coatings by Nanoscratching
Publisher: ASTM International
Year: 2010
ASTM E882-10 - Standard Guide for Accountability and Quality Control in the Chemical Analysis Laboratory
Publisher: ASTM International
Year: 2010
ASTM E1329-10 - Standard Practice for Verification and Use of Control Charts in Spectrochemical Analysis (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E806-99 - Standard Test Method for Carbon Tetrachloride and Chloroform in Liquid Chlorine by Direct Injection (Gas Chromatographic Procedure)
Publisher: ASTM International
Year: 1999
ASTM B576-94(2010) - Standard Guide for Arc Erosion Testing of Electrical Contact Materials
Publisher: ASTM International
Year: 2010
ASTM B622-10 - Standard Specification for Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube
Publisher: ASTM International
Year: 2010
ASTM B671-81(2010) - Standard Specification for Refined Iridium
Publisher: ASTM International
Year: 2010
ASTM B932-04(2010) - Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum-Gadolinium Alloy Plate, Sheet, and Strip (Withdrawn 2015)
Publisher: ASTM International
Year: 2010
ASTM C1422/C1422M-10 - Standard Specification for Chemically Strengthened Flat Glass
Publisher: ASTM International
Year: 2010
ASTM D6440-10 - Standard Terminology Relating to Hydrocarbon Resins
Publisher: ASTM International
Year: 2010
ASTM F606-10a - Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, Direct Tension Indicators, and Rivets
Publisher: ASTM International
Year: 2010
ASTM F606M-10a - Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, and Rivets [Metric]
Publisher: ASTM International
Year: 2010
ASTM G10-10 - Standard Test Method for Specific Bendability of Pipeline Coatings
Publisher: ASTM International
Year: 2010
ASTM G20-10 - Standard Test Method for Chemical Resistance of Pipeline Coatings
Publisher: ASTM International
Year: 2010
ASTM E807-96 - Practice for Metallographic Laboratory Evaluation (Withdrawn 2001)
Publisher: ASTM International
Year: 1996
ASTM E176-10a - Standard Terminology of Fire Standards
Publisher: ASTM International
Year: 2010
ASTM F1700-04(2010) - Standard Specification for Solid Vinyl Floor Tile
Publisher: ASTM International
Year: 2010
ASTM G65-04(2010) - Standard Test Method for Measuring Abrasion Using the Dry Sand/Rubber Wheel Apparatus
Publisher: ASTM International
Year: 2010
ASTM C73-10 - Standard Specification for Calcium Silicate Brick (Sand-Lime Brick)
Publisher: ASTM International
Year: 2010
ASTM C139-10 - Standard Specification for Concrete Masonry Units for Construction of Catch Basins and Manholes
Publisher: ASTM International
Year: 2005
ASTM C426-10 - Standard Test Method for Linear Drying Shrinkage of Concrete Masonry Units
Publisher: ASTM International
Year: 2010
ASTM C780-10 - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2010
ASTM C822-10 - Standard Terminology Relating to Concrete Pipe and Related Products
Publisher: ASTM International
Year: 2010
ASTM C1232-10c - Standard Terminology of Masonry
Publisher: ASTM International
Year: 2010
ASTM E808-01 - Standard Practice for Describing Retroreflection
Publisher: ASTM International
Year: 2001
ASTM D6984-10be1 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM F2825-10e1 - Standard Practice for Climatic Stressing of Packaging Systems for Single Parcel Delivery
Publisher: ASTM International
Year: 2010
ASTM D713-90(2010) - Standard Practice for Conducting Road Service Tests on Fluid Traffic Marking Materials
Publisher: ASTM International
Year: 2010
ASTM D1309-93(2010) - Standard Test Method for Settling Properties of Traffic Paints During Storage
Publisher: ASTM International
Year: 2010
ASTM D2205-85(2010) - Standard Guide for Selection of Tests for Traffic Paints
Publisher: ASTM International
Year: 2010
ASTM D2743-68(2010) - Standard Practices for Uniformity of Traffic Paint Vehicle Solids by Spectroscopy and Gas Chromatography (Withdrawn 2015)
Publisher: ASTM International
Year: 2010
ASTM D2792-69(2010) - Standard Test Method for Solvent and Fuel Resistance of Traffic Paint
Publisher: ASTM International
Year: 2010
ASTM D3928-00a(2010) - Standard Test Method for Evaluation of Gloss or Sheen Uniformity
Publisher: ASTM International
Year: 2010
ASTM D6441-05(2010) - Standard Test Methods for Measuring the Hiding Power of Powder Coatings
Publisher: ASTM International
Year: 2010
ASTM D6531-00(2010) - Standard Test Method for Relative Tinting Strength of Aqueous Ink Systems by Instrumental Measurement
Publisher: ASTM International
Year: 2010
ASTM E809-94a(2000) - Standard Practice for Measuring Photometric Characteristics of Retroreflectors
Publisher: ASTM International
Year: 1999
ASTM E100-10 - Standard Specification for ASTM Hydrometers
Publisher: ASTM International
Year: 2010
ASTM E2251-10 - Standard Specification for Liquid-in-Glass ASTM Thermometers with Low-Hazard Precision Liquids
Publisher: ASTM International
Year: 2010
ASTM F2875-10 - Standard Guide for Laboratory Requirements Necessary to Test Commercial Cooking and Warming Appliances to ASTM Test Methods
Publisher: ASTM International
Year: 2010
ASTM G8-96(2010) - Standard Test Methods for Cathodic Disbonding of Pipeline Coatings
Publisher: ASTM International
Year: 2010
ASTM G14-04(2010) - Standard Test Method for Impact Resistance of Pipeline Coatings (Falling Weight Test)
Publisher: ASTM International
Year: 2010
ASTM D2572-97(2010) - Standard Test Method for Isocyanate Groups in Urethane Materials or Prepolymers (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D3035-10 - Standard Specification for Polyethylene (PE) Plastic Pipe (DR-PR) Based on Controlled Outside Diameter
Publisher: ASTM International
Year: 2010
ASTM D3734-05(2010) - Standard Specification for High-Flash Aromatic Naphthas
Publisher: ASTM International
Year: 2010
ASTM D4236-94(2010) - Standard Practice for Labeling Art Materials for Chronic Health Hazards
Publisher: ASTM International
Year: 2010
ASTM D4302-05(2010) - Standard Specification for Artists' Oil, Resin-Oil, and Alkyd Paints
Publisher: ASTM International
Year: 2010
ASTM E810-01 - Standard Test Method for Coefficient of Retroreflection of Retroreflective Sheeting Utilizing the Coplanar Geometry
Publisher: ASTM International
Year: 2001
ASTM D4941-06(2010) - Standard Practice for Preparing Drawdowns of Artists' Paste Paints
Publisher: ASTM International
Year: 2010
ASTM D5067-05(2010) - Standard Specification for Artists' Watercolor Paints
Publisher: ASTM International
Year: 2010
ASTM D5098-05a(2010) - Standard Specification for Artists' Acrylic Dispersion Paints
Publisher: ASTM International
Year: 2010
ASTM D5724-06(2010) - Standard Specification for Gouache Paints
Publisher: ASTM International
Year: 2010
ASTM D6229-06(2010) - Standard Test Method for Trace Benzene in Hydrocarbon Solvents by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D6606-00(2010) - Standard Test Method for Viscosity and Yield of Vehicles and Varnishes by the Duke Viscometer
Publisher: ASTM International
Year: 2010
ASTM D7011-10a - Standard Test Method for Determination of Trace Thiophene in Refined Benzene by Gas Chromatography and Sulfur Selective Detection
Publisher: ASTM International
Year: 2010
ASTM D7090-04(2010) - Standard Test Method for Purity of Isophorone by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM E2329-10 - Standard Practice for Identification of Seized Drugs
Publisher: ASTM International
Year: 2010
ASTM F406-10b - Standard Consumer Safety Specification for Non-Full-Size Baby Cribs/Play Yards
Publisher: ASTM International
Year: 2010
ASTM E811-95(2001) - Standard Practice for Measuring Colorimetric Characteristics of Retroreflectors Under Nighttime Conditions
Publisher: ASTM International
Year: 2000
ASTM F714-10 - Standard Specification for Polyethylene (PE) Plastic Pipe (SDR-PR) Based on Outside Diameter
Publisher: ASTM International
Year: 2010
ASTM F1169-10a - Standard Consumer Safety Specification for Full-Size Baby Cribs
Publisher: ASTM International
Year: 2010
ASTM F2164-10 - Standard Practice for Field Leak Testing of Polyethylene (PE) Pressure Piping Systems Using Hydrostatic Pressure
Publisher: ASTM International
Year: 2010
ASTM D7682-10 - Standard Test Method for Replication and Measurement of Concrete Surface Profiles Using Replica Putty
Publisher: ASTM International
Year: 2010
ASTM E253-10 - Standard Terminology Relating to Sensory Evaluation of Materials and Products
Publisher: ASTM International
Year: 2010
ASTM E2356-10 - Standard Practice for Comprehensive Building Asbestos Surveys
Publisher: ASTM International
Year: 2010
ASTM A490-10a - Standard Specification for Structural Bolts, Alloy Steel, Heat Treated, 150 ksi Minimum Tensile Strength
Publisher: ASTM International
Year: 2010
ASTM A490M-10 - Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
Publisher: ASTM International
Year: 2010
ASTM C578-10a - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM D711-10 - Standard Test Method for No-Pick-Up Time of Traffic Paint
Publisher: ASTM International
Year: 2010
ASTM A944-99 - Standard Test Method for Comparing Bond Strength of Steel Reinforcing Bars to Concrete Using Beam-End Specimens
Publisher: ASTM International
Year: 1999
ASTM E812-91(1997) - Standard Test Method for Crack Strength of Slow-Bend Precracked Charpy Specimens of High-Strength Metallic Materials (Withdrawn 2005)
Publisher: ASTM International
Year: 1997
ASTM D1133-10 - Standard Test Method for Kauri-Butanol Value of Hydrocarbon Solvents
Publisher: ASTM International
Year: 2010
ASTM D2412-10a - Standard Test Method for Determination of External Loading Characteristics of Plastic Pipe by Parallel-Plate Loading
Publisher: ASTM International
Year: 2010
ASTM D6228-10 - Standard Test Method for Determination of Sulfur Compounds in Natural Gas and Gaseous Fuels by Gas Chromatography and Flame Photometric Detection (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM F1136-10 - Standard Specification for Zinc/Aluminum Corrosion Protective Coatings for Fasteners
Publisher: ASTM International
Year: 2010
ASTM F1136M-10 - Standard Specification for Zinc/Aluminum Corrosion Protective Coatings for Fasteners [Metric] (Withdrawn 2011)
Publisher: ASTM International
Year: 2010
ASTM F1941-10 - Standard Specification for Electrodeposited Coatings on Threaded Fasteners (Unified Inch Screw Threads (UN/UNR))
Publisher: ASTM International
Year: 2007
ASTM D3976-92(2010) - Standard Practice for Preparation of Sediment Samples for Chemical Analysis
Publisher: ASTM International
Year: 2010
ASTM D4282-02(2010) - Standard Test Method for Determination of Free Cyanide in Water and Wastewater by Microdiffusion
Publisher: ASTM International
Year: 2010
ASTM D5765-05(2010) - Standard Practice for Solvent Extraction of Total Petroleum Hydrocarbons from Soils and Sediments Using Closed Vessel Microwave Heating
Publisher: ASTM International
Year: 2010
ASTM E813-89E01 - Test Method for JIC, A Measure of Fracture Toughness (Withdrawn 1997)
Publisher: ASTM International
Year: 1988
ASTM D5798-10a - Standard Specification for Fuel Ethanol (Ed70-Ed85) for Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2010
ASTM D6699-01(2010) - Standard Practice for Sampling Liquids Using Bailers
Publisher: ASTM International
Year: 2010
ASTM E959-83(2010) - Standard Test Method for Characterizing the Performance of Refuse Size-Reduction Equipment
Publisher: ASTM International
Year: 2010
ASTM E1249-10 - Standard Practice for Minimizing Dosimetry Errors in Radiation Hardness Testing of Silicon Electronic Devices Using Co-60 Sources
Publisher: ASTM International
Year: 2010
ASTM E1250-10 - Standard Test Method for Application of Ionization Chambers to Assess the Low Energy Gamma Component of Cobalt-60 Irradiators Used in Radiation-Hardness Testing of Silicon Electronic Devices
Publisher: ASTM International
Year: 2010
ASTM E2100-04(2010) - Standard Practice for Calculating the International Runway Friction Index
Publisher: ASTM International
Year: 2010
ASTM E2730-10 - Standard Practice for Calibration and Use of Thermocouple Reference Junction Probes in Evaluation of Electronic Reference Junction Compensation Circuits
Publisher: ASTM International
Year: 2010
ASTM F2737-10a - Standard Specification for Corrugated High Density Polyethylene (HDPE) Water Quality Units
Publisher: ASTM International
Year: 2010
ASTM C731-00(2010) - Standard Test Method for Extrudability, After Package Aging, of Latex Sealants
Publisher: ASTM International
Year: 2010
ASTM D2570-10 - Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
Publisher: ASTM International
Year: 2010
ASTM E814-00 - Standard Test Method for Fire Tests of Through-Penetration Fire Stops
Publisher: ASTM International
Year: 2000
ASTM D2950/D2950M-10 - Standard Test Method for Density of Bituminous Concrete in Place by Nuclear Methods
Publisher: ASTM International
Year: 2010
ASTM D3370-10 - Standard Practices for Sampling Water from Closed Conduits
Publisher: ASTM International
Year: 2010
ASTM D4125/D4125M-10 - Standard Test Methods for Asphalt Content of Bituminous Mixtures by the Nuclear Method
Publisher: ASTM International
Year: 2010
ASTM UOP543-11 - Trace Non-Aromatic Hydrocarbons in High-Purity Aromatics by GC
Publisher: ASTM International
Year: 2010
ASTM D4340-10 - Standard Test Method for Corrosion of Cast Aluminum Alloys in Engine Coolants Under Heat-Rejecting Conditions
Publisher: ASTM International
Year: 2010
ASTM D5249-10 - Standard Specification for Backer Material for Use with Cold- and Hot-Applied Joint Sealants in Portland-Cement Concrete and Asphalt Joints
Publisher: ASTM International
Year: 2010
ASTM D6210-10 - Standard Specification for Fully-Formulated Glycol Base Engine Coolant for Heavy-Duty Engines
Publisher: ASTM International
Year: 2010
ASTM D7113/D7113M-10 - Standard Test Method for Density of Bituminous Paving Mixtures in Place by the Electromagnetic Surface Contact Methods
Publisher: ASTM International
Year: 2010
ASTM D7312-10 - Standard Test Method for Determining the Permanent Shear Strain and Complex Shear Modulus of Asphalt Mixtures Using the Superpave Shear Tester (SST) (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D7553-10 - Standard Test Method for Solubility of Asphalt Materials in N-Propyl Bromide
Publisher: ASTM International
Year: 2010
ASTM E815-99 - Standard Test Method for Determination of Calcium Fluoride in Fluorspar by Complexometric Titration
Publisher: ASTM International
Year: 1999
ASTM E336-10 - Standard Test Method for Measurement of Airborne Sound Attenuation between Rooms in Buildings
Publisher: ASTM International
Year: 2010
ASTM E824-10 - Standard Test Method for Transfer of Calibration From Reference to Field Radiometers
Publisher: ASTM International
Year: 2010
ASTM E1601-10 - Standard Practice for Conducting an Interlaboratory Study to Evaluate the Performance of an Analytical Method
Publisher: ASTM International
Year: 2010
ASTM E2381-04(2010) - Standard Guide for Dosimetry In Radiation Processing of Fluidized Beds and Fluid Streams (Withdrawn 2016)
Publisher: ASTM International
Year: 2010
ASTM F180-94(2010)e1 - Standard Test Method for Density of Fine Wire and Ribbon Wire for Electronic Devices
Publisher: ASTM International
Year: 2010
ASTM F205-94(2010)e1 - Standard Test Method for Measuring Diameter of Fine Wire by Weighing
Publisher: ASTM International
Year: 2010
ASTM F1037-10 - Standard Test Method for Visual Rating of Appearance of Resilient Floors After In-Service Exposure to Foot Traffic
Publisher: ASTM International
Year: 2010
ASTM F1504-10 - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
Publisher: ASTM International
Year: 2010
ASTM F1789-10b - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2010
ASTM F1885-04(2010) - Standard Guide for Irradiation of Dried Spices, Herbs, and Vegetable Seasonings to Control Pathogens and Other Microorganisms
Publisher: ASTM International
Year: 2010
ASTM E816-95 - Standard Test Method for Calibration of Pyrheliometers by Comparison to Reference Pyrheliometers
Publisher: ASTM International
Year: 1994
ASTM F1947-10 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM F2592-10 - Standard Test Method for Measuring the Force-Displacement of a Membrane Switch
Publisher: ASTM International
Year: 2010
ASTM G124-10 - Standard Test Method for Determining the Combustion Behavior of Metallic Materials in Oxygen-Enriched Atmospheres
Publisher: ASTM International
Year: 2010
ASTM A971/A971M-10 - Standard Test Method for Measuring Edge Taper and Crown of Flat-Rolled Electrical Steel Coils
Publisher: ASTM International
Year: 2010
ASTM C233-10 - Standard Test Method for Air-Entraining Admixtures for Concrete
Publisher: ASTM International
Year: 2010
ASTM C260-10 - Standard Specification for Air-Entraining Admixtures for Concrete
Publisher: ASTM International
Year: 2010
ASTM C955-10 - Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
Publisher: ASTM International
Year: 2010
ASTM C1005-10 - Standard Specification for Reference Masses and Devices for Determining Mass and Volume for Use in the Physical Testing of Hydraulic Cements
Publisher: ASTM International
Year: 2010
ASTM C1421-10 - Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2010
ASTM E819-98 - Standard Test Method for Trace Amounts of Arsenic in Organic Industrial Chemicals (Withdrawn 2003)
Publisher: ASTM International
Year: 1998
ASTM D1779-98(2011) - Standard Specification for Adhesive for Acoustical Materials
Publisher: ASTM International
Year: 2010
ASTM D2093-03(2011) - Standard Practice for Preparation of Surfaces of Plastics Prior to Adhesive Bonding
Publisher: ASTM International
Year: 2010
ASTM D3389-10 - Standard Test Method for Coated Fabrics Abrasion Resistance (Rotary Platform Abrader)
Publisher: ASTM International
Year: 2010
ASTM D4317-98(2011) - Standard Specification for Polyvinyl Acetate-Based Emulsion Adhesives
Publisher: ASTM International
Year: 2010
ASTM D6584-10a - Standard Test Method for Determination of Total Monoglyceride, Total Diglyceride, Total Triglyceride, and Free and Total Glycerin in B-100 Biodiesel Methyl Esters by Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM E1519-10 - Standard Terminology Relating to Agricultural Tank Mix Adjuvants
Publisher: ASTM International
Year: 2010
ASTM F1667-11 - Standard Specification for Driven Fasteners: Nails, Spikes, and Staples
Publisher: ASTM International
Year: 2010
ASTM F2819-10 - Standard Test Methods for Measurement of Straightness of Bar, Rod, Tubing and Wire to be used for Medical Devices
Publisher: ASTM International
Year: 2010
ASTM C1603-10 - Standard Test Method for Measurement of Solids in Water
Publisher: ASTM International
Year: 2010
ASTM D996-10a - Standard Terminology of Packaging and Distribution Environments
Publisher: ASTM International
Year: 2010
ASTM E821-96 - Standard Practice for Measurement of Mechanical Properties During Charged-Particle Irradiation
Publisher: ASTM International
Year: 1995
ASTM D1995-92(2011) - Standard Test Methods for Multi-Modal Strength Testing of Autohesives (Contact Adhesives)
Publisher: ASTM International
Year: 2010
ASTM D3498-03(2011) - Standard Specification for Adhesives for Field-Gluing Plywood to Lumber Framing for Floor Systems
Publisher: ASTM International
Year: 2010
ASTM D3632-98(2011) - Standard Test Method for Accelerated Aging of Adhesive Joints by the Oxygen-Pressure Method
Publisher: ASTM International
Year: 2010
ASTM D3983-98(2011) - Standard Test Method for Measuring Strength and Shear Modulus of Nonrigid Adhesives by the Thick-Adherend Tensile-Lap Specimen
Publisher: ASTM International
Year: 2010
ASTM D4027-98(2011) - Standard Test Method for Measuring Shear Properties of Structural Adhesives by the Modified-Rail Test
Publisher: ASTM International
Year: 2000
ASTM D4502-92(2011) - Standard Test Method for Heat and Moisture Resistance of Wood-Adhesive Joints
Publisher: ASTM International
Year: 2010
ASTM D6004-04(2011) - Standard Test Method for Determining Adhesive Shear Strength of Carpet Adhesives (Withdrawn 2020)
Publisher: ASTM International
Year: 2010
ASTM D6325-98(2011) - Test Method for Determining Open Assembly Time of Carpet Mastic Adhesives
Publisher: ASTM International
Year: 2010
ASTM E1502-10 - Standard Guide for Use of Fixed-Point Cells for Reference Temperatures
Publisher: ASTM International
Year: 2010
ASTM F980-10 - Standard Guide for Measurement of Rapid Annealing of Neutron-Induced Displacement Damage in Silicon Semiconductor Devices
Publisher: ASTM International
Year: 1996
ASTM E822-92(1996) - Standard Practice for Determining Resistance of Solar Collector Covers to Hail by Impact With Propelled Ice Balls
Publisher: ASTM International
Year: 1995
ASTM F1686-09e1 - Standard Guide for Surveys to Document and Assess Oiling Conditions on Shorelines
Publisher: ASTM International
Year: 2009
ASTM F2118-10 - Test Method for Constant Amplitude of Force Controlled Fatigue Testing of Acrylic Bone Cement Materials
Publisher: ASTM International
Year: 2010
ASTM F2313-10 - Standard Specification for Poly(glycolide) and Poly(glycolide-co-lactide) Resins for Surgical Implants with Mole Fractions Greater Than or Equal to 70 % Glycolide
Publisher: ASTM International
Year: 2010
ASTM F2527-10 - Standard Specification for Wrought Seamless and Welded and Drawn Cobalt Alloy Small Diameter Tubing for Surgical Implants (UNS R30003, UNS R30008, UNS R30035, UNS R30605, and UNS R31537)
Publisher: ASTM International
Year: 2010
ASTM F2554-10 - Standard Practice for Measurement of Positional Accuracy of Computer Assisted Surgical Systems
Publisher: ASTM International
Year: 2010
ASTM F2579-10 - Standard Specification for Amorphous Poly(lactide) and Poly(lactide-co-glycolide) Resins for Surgical Implants
Publisher: ASTM International
Year: 2010
ASTM F2886-10 - Standard Specification for Metal Injection Molded Cobalt-28Chromium-6Molybdenum Components for Surgical Implant Applications
Publisher: ASTM International
Year: 2010
ASTM G134-95(2010)e1 - Standard Test Method for Erosion of Solid Materials by a Cavitating Liquid Jet
Publisher: ASTM International
Year: 2010
ASTM C110-10 - Standard Test Methods for Physical Testing of Quicklime, Hydrated Lime, and Limestone
Publisher: ASTM International
Year: 2010
ASTM C1212-98(2010) - Standard Practice for Fabricating Ceramic Reference Specimens Containing Seeded Voids
Publisher: ASTM International
Year: 2010
ASTM E823-81(2001) - Standard Practice for Nonoperational Exposure and Inspection of a Solar Collector (Withdrawn 2010)
Publisher: ASTM International
Year: 1981
ASTM C1624-05(2010) - Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing
Publisher: ASTM International
Year: 2010
ASTM E2327-10 - Standard Practice for Quality Assurance of Laboratories Performing Seized-Drug Analysis
Publisher: ASTM International
Year: 2010
ASTM F1918-10 - Standard Safety Performance Specification for Soft Contained Play Equipment
Publisher: ASTM International
Year: 2010
ASTM F2852-10 - Standard Practice for Training a Land Search Tracker
Publisher: ASTM International
Year: 2010
ASTM G40-10b - Standard Terminology Relating to Wear and Erosion
Publisher: ASTM International
Year: 2010
ASTM C1131-10 - Standard Practice for Least Cost (Life Cycle) Analysis of Concrete Culvert, Storm Sewer, and Sanitary Sewer Systems
Publisher: ASTM International
Year: 2010
ASTM D4936-10 - Standard Test Method for Mercaptobenzothiazole Sulfenamide Assay by Reduction/Titration
Publisher: ASTM International
Year: 2010
ASTM D5057-10 - Standard Test Method for Screening Apparent Specific Gravity and Bulk Density of Waste
Publisher: ASTM International
Year: 2010
ASTM D5792-10 - Standard Practice for Generation of Environmental Data Related to Waste Management Activities: Development of Data Quality Objectives
Publisher: ASTM International
Year: 2010
ASTM E824-94 - Standard Test Method for Transfer of Calibration From Reference to Field Radiometers
Publisher: ASTM International
Year: 1993
ASTM D6597-10 - Standard Practice for Assessment of Attaining Clean Up Level for Site Closure (Withdrawn 2016)
Publisher: ASTM International
Year: 2010
ASTM D6661-10 - Standard Practice for Field Collection of Organic Compounds from Surfaces Using Wipe Sampling
Publisher: ASTM International
Year: 2010
ASTM D7633-10b - Standard Test Method for Carbon Black(em dash)Carbon Content
Publisher: ASTM International
Year: 2010
ASTM F519-10 - Standard Test Method for Mechanical Hydrogen Embrittlement Evaluation of Plating/Coating Processes and Service Environments
Publisher: ASTM International
Year: 2010
ASTM F1505-10 - Standard Specification for Insulated and Insulating Hand Tools
Publisher: ASTM International
Year: 2010
ASTM F2648/F2648M-10 - Standard Specification for 2 to 60 inch [50 to 1500 mm] Annular Corrugated Profile Wall Polyethylene (PE) Pipe and Fittings for Land Drainage Applications
Publisher: ASTM International
Year: 2010
ASTM B647-10 - Standard Test Method for Indentation Hardness of Aluminum Alloys by Means of a Webster Hardness Gage
Publisher: ASTM International
Year: 2010
ASTM B648-10 - Standard Test Method for Indentation Hardness of Aluminum Alloys by Means of a Barcol Impressor
Publisher: ASTM International
Year: 2010
ASTM C1175-99a(2010) - Standard Guide to Test Methods and Standards for Nondestructive Testing of Advanced Ceramics (Withdrawn 2018)
Publisher: ASTM International
Year: 2010
ASTM C1683-10 - Standard Practice for Size Scaling of Tensile Strengths Using Weibull Statistics for Advanced Ceramics
Publisher: ASTM International
Year: 2010
ASTM A945/A945M-00 - Standard Specification for High-Strength Low-Alloy Structural Steel Plate with Low Carbon and Restricted Sulfur for Improved Weldability, Formability, and Toughness
Publisher: ASTM International
Year: 2000
ASTM E826-85(1996)e1 - Standard Practice for Testing Homogeneity of Materials for Development of Reference Materials (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM D6538-10 - Standard Guide for Sampling Wastewater With Automatic Samplers
Publisher: ASTM International
Year: 2010
ASTM E1184-10 - Standard Practice for Determination of Elements by Graphite Furnace Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2010
ASTM E1638-10 - Standard Terminology Relating to Sieves, Sieving Methods, and Screening Media
Publisher: ASTM International
Year: 2010
ASTM F1043-10 - Standard Specification for Strength and Protective Coatings on Steel Industrial Chain Link Fence Framework
Publisher: ASTM International
Year: 2010
ASTM F1534-10 - Standard Test Method for Determining Changes in Fire-Test-Response Characteristics of Cushioning Materials After Water Leaching
Publisher: ASTM International
Year: 2010
ASTM F1550-10 - Test Method for Determination of Fire-Test-Response Characteristics of Components or Composites of Mattresses or Furniture for Use in Correctional Facilities after Exposure to Vandalism, by Employing a Bench Scale Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2010
ASTM F2613-10 - Standard Consumer Safety Specification for Children's Folding Chairs
Publisher: ASTM International
Year: 2010
ASTM F2847-10 - Standard Practice for Reporting and Assessment of Residues on Single Use Implants
Publisher: ASTM International
Year: 2010
ASTM F2851-10 - Standard Practice for UAS Registration and Marking (Excluding Small Unmanned Aircraft Systems)
Publisher: ASTM International
Year: 2010
ASTM F2891-10 - Standard Specification for Commercial Bulk Milk Dispensers, Mechanically Refrigerated
Publisher: ASTM International
Year: 2010
ASTM E827-02 - Standard Practice for Indentifying Elements by the Peaks in Auger Electron Spectroscopy
Publisher: ASTM International
Year: 2002
ASTM A105/A105M-10a - Standard Specification for Carbon Steel Forgings for Piping Applications
Publisher: ASTM International
Year: 2010
ASTM A336/A336M-10a - Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
Publisher: ASTM International
Year: 2010
ASTM C1275-10 - Standard Test Method for Monotonic Tensile Behavior of Continuous Fiber-Reinforced Advanced Ceramics with Solid Rectangular Cross-Section Test Specimens at Ambient Temperature
Publisher: ASTM International
Year: 2010
ASTM C1424-10 - Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2010
ASTM C1469-10 - Standard Test Method for Shear Strength of Joints of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2010
ASTM D1929-10 - Standard Test Method for Determining Ignition Temperature of Plastics
Publisher: ASTM International
Year: 2010
ASTM D3648-04(2011) - Standard Practices for the Measurement of Radioactivity
Publisher: ASTM International
Year: 2010
ASTM D4464-10 - Standard Test Method for Particle Size Distribution of Catalytic Material by Laser Light Scattering
Publisher: ASTM International
Year: 2010
ASTM D5147/D5147M-11 - Standard Test Methods for Sampling and Testing Modified Bituminous Sheet Material
Publisher: ASTM International
Year: 2010
ASTM D7679-10 - Standard Test Method for Sulfur Content in Carbon Black Feedstock Oils
Publisher: ASTM International
Year: 2010
ASTM E828-81(1997) - Standard Test Method for Designating the Size of RDF-3 From its Sieve Analysis
Publisher: ASTM International
Year: 1997
ASTM F793-10a - Standard Classification of Wall Covering by Use Characteristics
Publisher: ASTM International
Year: 2010
ASTM F1919-10 - Standard Specification for Griddles, Single and Double Sided, Self-heating, Counter or Stand Mounted Gas and Electric Fired
Publisher: ASTM International
Year: 2010
ASTM A234/A234M-10b - Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service
Publisher: ASTM International
Year: 2010
ASTM A403/A403M-10a - Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings
Publisher: ASTM International
Year: 2010
ASTM A463/A463M-10 - Standard Specification for Steel Sheet, Aluminum-Coated, by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM A653/A653M-10 - Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM A792/A792M-10 - Standard Specification for Steel Sheet, 55 % Aluminum-Zinc Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM A796/A796M-10 - Standard Practice for Structural Design of Corrugated Steel Pipe, Pipe-Arches, and Arches for Storm and Sanitary Sewers and Other Buried Applications
Publisher: ASTM International
Year: 2010
ASTM A875/A875M-10 - Standard Specification for Steel Sheet, Zinc-5 % Aluminum Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM A1063/A1063M-10 - Standard Specification for Steel Sheet, Twin-Roll Cast, Zinc-Coated (Galvanized) by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM E829-94 - Standard Practice for Preparing Refuse-Derived Fuel (RDF) Laboratory Samples for Analysis (Withdrawn 2002)
Publisher: ASTM International
Year: 1993
ASTM C1087-00(2006)e1 - Standard Test Method for Determining Compatibility of Liquid-Applied Sealants with Accessories Used in Structural Glazing Systems
Publisher: ASTM International
Year: 2006
ASTM C1292-10 - Standard Test Method for Shear Strength of Continuous Fiber-Reinforced Advanced Ceramics at Ambient Temperatures
Publisher: ASTM International
Year: 2010
ASTM C1368-10 - Standard Test Method for Determination of Slow Crack Growth Parameters of Advanced Ceramics by Constant Stress-Rate Strength Testing at Ambient Temperature
Publisher: ASTM International
Year: 2010
ASTM D41/D41M-11 - Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
Publisher: ASTM International
Year: 2010
ASTM D1203-10 - Standard Test Methods for Volatile Loss From Plastics Using Activated Carbon Methods
Publisher: ASTM International
Year: 2010
ASTM D3159-10 - Standard Specification for Modified ETFE-Fluoropolymer Molding and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM D4101-10a - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM D4597-10 - Standard Practice for Sampling Workplace Atmospheres to Collect Gases or Vapors with Solid Sorbent Diffusive Samplers
Publisher: ASTM International
Year: 2010
ASTM D4723-07e2 - Standard Classification Index of and Descriptions of Textile Flammability Test Methods (Withdrawn 2016)
Publisher: ASTM International
Year: 2006
ASTM D4803-10 - Standard Test Method for Predicting Heat Buildup in PVC Building Products
Publisher: ASTM International
Year: 2010
ASTM E830-87(1996) - Standard Test Method for Ash in the Analysis Sample of Refuse-Derived Fuel
Publisher: ASTM International
Year: 1995
ASTM D6164/D6164M-11 - Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using Polyester Reinforcements
Publisher: ASTM International
Year: 2010
ASTM D6222/D6222M-11 - Standard Specification for Atactic Polypropylene (APP) Modified Bituminous Sheet Materials Using Polyester Reinforcements
Publisher: ASTM International
Year: 2011
ASTM E253-10a - Standard Terminology Relating to Sensory Evaluation of Materials and Products
Publisher: ASTM International
Year: 2010
ASTM E1256-10 - Standard Test Methods for Radiation Thermometers (Single Waveband Type)
Publisher: ASTM International
Year: 2010
ASTM E2690-10e1 - Standard Practice for Specimen Preparation and Mounting of Caulks and Sealants to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2010
ASTM F1085-10 - Standard Specification for Mattress and Box Springs for Use in Berths in Marine Vessels
Publisher: ASTM International
Year: 2010
ASTM F1467-99(2005)e1 - Standard Guide for Use of an X-Ray Tester ([approximate]10 keV Photons) in Ionizing Radiation Effects Testing of Semiconductor Devices and Microcircuits
Publisher: ASTM International
Year: 2004
ASTM F2762-11 - Standard Specification for 12 to 30 in. [300 to 750 mm] Annular Corrugated Profile-Wall Polyethylene (PE) Pipe and Fittings for Sanitary Sewer Applications
Publisher: ASTM International
Year: 2010
ASTM F2829-10 - Standard Specification for Metric-Sized Crosslinked Polyethylene (PEX) Pipe Systems
Publisher: ASTM International
Year: 2010
ASTM C196-00(2010) - Standard Specification for Expanded or Exfoliated Vermiculite Thermal Insulating Cement
Publisher: ASTM International
Year: 2010
ASTM E831-00 - Standard Test Method for Linear Thermal Expansion of Solid Materials by Thermomechanical Analysis
Publisher: ASTM International
Year: 2000
ASTM C447-03(2010) - Standard Practice for Estimating the Maximum Use Temperature of Thermal Insulations
Publisher: ASTM International
Year: 2010
ASTM C488-05(2010) - Standard Test Method for Conducting Exterior Exposure Tests of Finishes for Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM C520-04(2010) - Standard Test Methods for Density of Granular Loose Fill Insulations
Publisher: ASTM International
Year: 2010
ASTM C1263-95(2010) - Standard Test Method for Thermal Integrity of Flexible Water Vapor Retarders
Publisher: ASTM International
Year: 2010
ASTM C1371-04a(2010)e1 - Standard Test Method for Determination of Emittance of Materials Near Room Temperature Using Portable Emissometers
Publisher: ASTM International
Year: 2010
ASTM C1498-04a(2010)e1 - Standard Test Method for Hygroscopic Sorption Isotherms of Building Materials
Publisher: ASTM International
Year: 2010
ASTM D1813-00(2010) - Standard Test Method for Measuring Thickness of Leather Test Specimens
Publisher: ASTM International
Year: 2010
ASTM D2212-00(2010) - Standard Test Method for Slit Tear Resistance of Leather
Publisher: ASTM International
Year: 2010
ASTM D3174-04(2010) - Standard Test Method for Ash in the Analysis Sample of Coal and Coke from Coal
Publisher: ASTM International
Year: 2010
ASTM D7158/D7158M-11 - Standard Test Method for Wind Resistance of Asphalt Shingles (Uplift Force/Uplift Resistance Method)
Publisher: ASTM International
Year: 2010
ASTM E832-81(1997) - Standard Specification for Laboratory Filter Papers
Publisher: ASTM International
Year: 1997
ASTM E517-00(2010) - Standard Test Method for Plastic Strain Ratio r for Sheet Metal
Publisher: ASTM International
Year: 2010
ASTM E648-10e1 - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2010
ASTM E768-99(2010) - Standard Guide for Preparing and Evaluating Specimens for Automatic Inclusion Assessment of Steel
Publisher: ASTM International
Year: 2010
ASTM E1382-97(2010) - Standard Test Methods for Determining Average Grain Size Using Semiautomatic and Automatic Image Analysis
Publisher: ASTM International
Year: 2010
ASTM E2208-02(2010) - Standard Guide for Evaluating Non-Contacting Optical Strain Measurement Systems
Publisher: ASTM International
Year: 2010
ASTM E2226-10e1 - Standard Practice for Application of Hose Stream
Publisher: ASTM International
Year: 2010
ASTM E2443-05(2010) - Standard Guide for Verifying Computer-Generated Test Results Through The Use Of Standard Data Sets
Publisher: ASTM International
Year: 2010
ASTM F996-11 - Standard Test Method for Separating an Ionizing Radiation-Induced MOSFET Threshold Voltage Shift Into Components Due to Oxide Trapped Holes and Interface States Using the Subthreshold Current-Voltage Characteristics
Publisher: ASTM International
Year: 2010
ASTM F1066-04(2010)e1 - Standard Specification for Vinyl Composition Floor Tile
Publisher: ASTM International
Year: 2010
ASTM F2236-10 - Standard Consumer Safety Specification for Soft Infant Carriers
Publisher: ASTM International
Year: 2010
ASTM E833-02 - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2002
ASTM F2651-10 - Standard Terminology Relating to Soil and Turfgrass Characteristics of Natural Playing Surfaces
Publisher: ASTM International
Year: 2010
ASTM F2866-10 - Standard Test Method for Flammability of a Membrane Switch in Defined Assembly
Publisher: ASTM International
Year: 2010
ASTM F2876-10 - Standard Practice for Thermal Rating and Installation of Internal Combustion Engine Packages for use in Hazardous Locations in Marine Applications
Publisher: ASTM International
Year: 2010
ASTM F2878-10 - Standard Test Method for Protective Clothing Material Resistance to Hypodermic Needle Puncture
Publisher: ASTM International
Year: 2010
ASTM A924/A924M-10a - Standard Specification for General Requirements for Steel Sheet, Metallic-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM A1046/A1046M-10a - Standard Specification for Steel Sheet, Zinc-Aluminum-Magnesium Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM C114-10a - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2010
ASTM C512/C512M-10 - Standard Test Method for Creep of Concrete in Compression
Publisher: ASTM International
Year: 2010
ASTM C700-11 - Standard Specification for Vitrified Clay Pipe, Extra Strength, Standard Strength, and Perforated
Publisher: ASTM International
Year: 2010
ASTM C828-11 - Standard Test Method for Low-Pressure Air Test of Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2006
ASTM E834-81(1998) - Standard Practice for Determining Vacuum Chamber Gaseous Environment Using a Cold Finger
Publisher: ASTM International
Year: 1998
ASTM C891-11 - Standard Practice for Installation of Underground Precast Concrete Utility Structures
Publisher: ASTM International
Year: 2010
ASTM C1208/C1208M-11 - Standard Specification for Vitrified Clay Pipe and Joints for Use in Microtunneling, Sliplining, Pipe Bursting, and Tunnels
Publisher: ASTM International
Year: 2010
ASTM C1337-10 - Standard Test Method for Creep and Creep Rupture of Continuous Fiber-Reinforced Advanced Ceramics Under Tensile Loading at Elevated Temperatures
Publisher: ASTM International
Year: 2010
ASTM D1430-10 - Standard Classification System for Polychlorotrifluoroethylene (PCTFE) Plastics
Publisher: ASTM International
Year: 2010
ASTM D2827-11 - Standard Specification for Styrene Monomer
Publisher: ASTM International
Year: 2010
ASTM D3350-10a - Standard Specification for Polyethylene Plastics Pipe and Fittings Materials
Publisher: ASTM International
Year: 2010
ASTM D3641-10a - Standard Practice for Injection Molding Test Specimens of Thermoplastic Molding and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM D4703-10a - Standard Practice for Compression Molding Thermoplastic Materials into Test Specimens, Plaques, or Sheets
Publisher: ASTM International
Year: 2010
ASTM E1942-98(2010) - Standard Guide for Evaluating Data Acquisition Systems Used in Cyclic Fatigue and Fracture Mechanics Testing
Publisher: ASTM International
Year: 2010
ASTM B241/B241M-10 - Standard Specification for Aluminum and Aluminum-Alloy Seamless Pipe and Seamless Extruded Tube
Publisher: ASTM International
Year: 2010
ASTM E835/E835M-93(1999) - Standard Guide for Modular Coordination of Clay and Concrete Masonry Units
Publisher: ASTM International
Year: 1999
ASTM C901-10 - Standard Specification for Prefabricated Masonry Panels
Publisher: ASTM International
Year: 2010
ASTM E1980-11 - Standard Practice for Calculating Solar Reflectance Index of Horizontal and Low-Sloped Opaque Surfaces
Publisher: ASTM International
Year: 2001
ASTM C615/C615M-11 - Standard Specification for Granite Dimension Stone
Publisher: ASTM International
Year: 2010
ASTM D1448-11 - Standard Test Method for Micronaire Reading of Cotton Fibers (Withdrawn 2020)
Publisher: ASTM International
Year: 2010
ASTM D5894-10 - Standard Practice for Cyclic Salt Fog/UV Exposure of Painted Metal, (Alternating Exposures in a Fog/Dry Cabinet and a UV/Condensation Cabinet)
Publisher: ASTM International
Year: 2010
ASTM E1354-11 - Standard Test Method for Heat and Visible Smoke Release Rates for Materials and Products Using an Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2010
ASTM E2599-11 - Standard Practice for Specimen Preparation and Mounting of Reflective Insulation, Radiant Barrier and Vinyl Stretch Ceiling Materials for Building Applications to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2010
ASTM E2739-10 - Standard Specification for Personnel Decontamination System to be Used During a Chemical Event (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM F1252-10 - Standard Test Method for Measuring Optical Reflectivity of Transparent Materials
Publisher: ASTM International
Year: 2010
ASTM A842-10 - Standard Specification for Compacted Graphite Iron Castings
Publisher: ASTM International
Year: 2010
ASTM F1692-01 - Standard Test Method for Life Evaluation of a Turbine-Powered Nozzle for Household Central Vacuum Cleaning Systems
Publisher: ASTM International
Year: 2001
ASTM A946-95(2000) - Standard Specification for Chromium, Chromium-Nickel and Silicon Alloy Steel Plate, Sheet, and Strip for Corrosion and Heat Resisting Service
Publisher: ASTM International
Year: 1999
ASTM E837-01e1 - Standard Test Method for Determining Residual Stresses by the Hole-Drilling Strain-Gage Method
Publisher: ASTM International
Year: 2001
ASTM C163-05(2010) - Standard Practice for Mixing Thermal Insulating Cement Samples
Publisher: ASTM International
Year: 2010
ASTM C166-05(2010) - Standard Test Method for Covering Capacity and Volume Change Upon Drying of Thermal Insulating Cement
Publisher: ASTM International
Year: 2010
ASTM C1043-06(2010) - Standard Practice for Guarded-Hot-Plate Design Using Circular Line-Heat Sources
Publisher: ASTM International
Year: 2010
ASTM D4798/D4798M-10 - Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
Publisher: ASTM International
Year: 2010
ASTM D5035-11 - Standard Test Method for Breaking Force and Elongation of Textile Fabrics (Strip Method)
Publisher: ASTM International
Year: 2010
ASTM D5153-10 - Standard Test Method for Palladium in Molecular Sieve Catalyst by Atomic Absorption
Publisher: ASTM International
Year: 2010
ASTM D5814-10 - Standard Practice for Determination of Contamination in Recycled Poly(Ethylene Terephthalate) (PET) Flakes and Chips Using a Plaque Test
Publisher: ASTM International
Year: 2010
ASTM D6098-10 - Standard Specification for Extruded and Compression Molded Shapes Made from Polycarbonate (PC)
Publisher: ASTM International
Year: 2010
ASTM D6172-98(2010) - Standard Test Method for Determining the Volume of Bulk Materials Using Contours or Cross Sections Created by Direct Operator Compilation Using Photogrammetric Procedures
Publisher: ASTM International
Year: 2010
ASTM D6347/D6347M-05(2010) - Standard Test Method for Determination of Bulk Density of Coal Using Nuclear Backscatter Depth Density Methods
Publisher: ASTM International
Year: 2010
ASTM E839-96 - Standard Test Methods for Sheathed Thermocouples and Sheathed Thermocouple Material (Withdrawn 2005)
Publisher: ASTM International
Year: 1996
ASTM D6542-05(2010) - Standard Practice for Tonnage Calculation of Coal in a Stockpile
Publisher: ASTM International
Year: 2010
ASTM E111-04(2010) - Standard Test Method for Young's Modulus, Tangent Modulus, and Chord Modulus
Publisher: ASTM International
Year: 2010
ASTM E176-10ae1 - Standard Terminology of Fire Standards
Publisher: ASTM International
Year: 2010
ASTM E1355-11 - Standard Guide for Evaluating the Predictive Capability of Deterministic Fire Models
Publisher: ASTM International
Year: 2010
ASTM E1706-05(2010) - Standard Test Method for Measuring the Toxicity of Sediment-Associated Contaminants with Freshwater Invertebrates (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E2348-06(2010) - Standard Guide for Framework for a Consensus-based Environmental Decision-making Process
Publisher: ASTM International
Year: 2010
ASTM A1068-10 - Standard Practice for Life-Cycle Cost Analysis of Corrosion Protection Systems on Iron and Steel Products
Publisher: ASTM International
Year: 2010
ASTM A1069/A1069M-11 - Standard Specification for Laser-Fused Stainless Steel Bars, Plates, and Shapes
Publisher: ASTM International
Year: 2011
ASTM B942-10e1 - Standard Guide for Specification and Quality Assurance for the Electrical Contact Performance of Crimped Wire Terminations
Publisher: ASTM International
Year: 2010
ASTM E840-95(2000) - Standard Practice for Using Flame Photometric Detectors in Gas Chromatography
Publisher: ASTM International
Year: 1999
ASTM C335/C335M-10e1 - Standard Test Method for Steady-State Heat Transfer Properties of Pipe Insulation
Publisher: ASTM International
Year: 2010
ASTM C979/C979M-10 - Standard Specification for Pigments for Integrally Colored Concrete
Publisher: ASTM International
Year: 2010
ASTM C989-10 - Standard Specification for Slag Cement for Use in Concrete and Mortars
Publisher: ASTM International
Year: 2010
ASTM C1012/C1012M-10 - Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution
Publisher: ASTM International
Year: 2010
ASTM C1116/C1116M-10a - Standard Specification for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2010
ASTM C1240-10a - Standard Specification for Silica Fume Used in Cementitious Mixtures
Publisher: ASTM International
Year: 2010
ASTM C1527/C1527M-11 - Standard Specification for Travertine Dimension Stone
Publisher: ASTM International
Year: 2010
ASTM C1688/C1688M-10a - Standard Test Method for Density and Void Content of Freshly Mixed Pervious Concrete
Publisher: ASTM International
Year: 2010
ASTM C1707-10 - Standard Specification for Pozzolanic Hydraulic Lime for Structural Purposes
Publisher: ASTM International
Year: 2010
ASTM D291-07e1 - Standard Test Method for Cubic Foot Weight of Crushed Bituminous Coal
Publisher: ASTM International
Year: 2007
ASTM E841-99 - Standard Test Method for Determination of Copper in Iron Ores and Related Materials by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 1999
ASTM D1831-11 - Standard Test Method for Roll Stability of Lubricating Grease
Publisher: ASTM International
Year: 2010
ASTM D1857/D1857M-04(2010) - Standard Test Method for Fusibility of Coal and Coke Ash
Publisher: ASTM International
Year: 2010
ASTM D3437-11 - Standard Practice for Sampling and Handling Liquid Cyclic Products
Publisher: ASTM International
Year: 2010
ASTM D4349-10 - Classification System and Basis for Specification for Polyphenylene Ether (PPE) Materials
Publisher: ASTM International
Year: 2010
ASTM D4798/D4798M-11 - Standard Practice for Accelerated Weathering Test Conditions and Procedures for Bituminous Materials (Xenon-Arc Method)
Publisher: ASTM International
Year: 2010
ASTM D5114-90(2010) - Standard Test Method for Laboratory Froth Flotation of Coal in a Mechanical Cell
Publisher: ASTM International
Year: 2010
ASTM D5205-10 - Standard Classification System for Polyetherimide (PEI) Materials
Publisher: ASTM International
Year: 2010
ASTM D7338-10 - Standard Guide for Assessment Of Fungal Growth in Buildings
Publisher: ASTM International
Year: 2010
ASTM E1922-04(2010)e1 - Standard Test Method for Translaminar Fracture Toughness of Laminated and Pultruded Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2010
ASTM F594-09e1 - Standard Specification for Stainless Steel Nuts
Publisher: ASTM International
Year: 2009
ASTM E844-97 - Standard Guide for Sensor Set Design and Irradiation for Reactor Surveillance, E 706(IIC)
Publisher: ASTM International
Year: 1997
ASTM F836M-02(2010) - Standard Specification for Style 1 Stainless Steel Metric Nuts
Publisher: ASTM International
Year: 2010
ASTM C490/C490M-10 - Standard Practice for Use of Apparatus for the Determination of Length Change of Hardened Cement Paste, Mortar, and Concrete
Publisher: ASTM International
Year: 2010
ASTM C1173-10 - Standard Specification for Flexible Transition Couplings for Underground Piping Systems
Publisher: ASTM International
Year: 2010
ASTM D4724-11 - Standard Test Method for Entanglements in Untwisted Filament Yarns by Needle Insertion
Publisher: ASTM International
Year: 2010
ASTM D6588/D6588M-11 - Standard Test Method for Fatigue of Tire Cords (Disc Fatigue Test)
Publisher: ASTM International
Year: 2010
ASTM D6628-03(2010)e1 - Standard Specification for Color of Pavement Marking Materials
Publisher: ASTM International
Year: 2010
ASTM E329-10 - Standard Specification for Agencies Engaged in Construction Inspection, Special Inspection, or Testing Materials Used in Construction
Publisher: ASTM International
Year: 2010
ASTM E740/E740M-03(2010)e1 - Standard Practice for Fracture Testing with Surface-Crack Tension Specimens
Publisher: ASTM International
Year: 2010
ASTM E2309/E2309M-05(2011)e1 - Standard Practices for Verification of Displacement Measuring Systems and Devices Used in Material Testing Machines
Publisher: ASTM International
Year: 2011
ASTM F2245-10a - Standard Specification for Design and Performance of a Light Sport Airplane
Publisher: ASTM International
Year: 2010
ASTM E848-94(2000) - Standard Guide for Safety and Health Requirements Relating to Occupational Exposure to Water-Insoluble Chromates
Publisher: ASTM International
Year: 2000
ASTM F2245-10b - Standard Specification for Design and Performance of a Light Sport Airplane
Publisher: ASTM International
Year: 2010
ASTM A1045-10 - Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems
Publisher: ASTM International
Year: 2010
ASTM C42/C42M-10a - Standard Test Method for Obtaining and Testing Drilled Cores and Sawed Beams of Concrete
Publisher: ASTM International
Year: 2010
ASTM C87/C87M-10 - Standard Test Method for Effect of Organic Impurities in Fine Aggregate on Strength of Mortar
Publisher: ASTM International
Year: 2010
ASTM C610-10 - Standard Specification for Molded Expanded Perlite Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM C1740-10 - Standard Practice for Evaluating the Condition of Concrete Plates Using the Impulse-Response Method
Publisher: ASTM International
Year: 2010
ASTM D16-11 - Standard Terminology for Paint, Related Coatings, Materials, and Applications
Publisher: ASTM International
Year: 2010
ASTM D2949-10 - Standard Specification for 3.25-in. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
Publisher: ASTM International
Year: 2010
ASTM D5865-10ae1 - Standard Test Method for Gross Calorific Value of Coal and Coke
Publisher: ASTM International
Year: 2010
See more:
1
30
40
50
60
70
80
84
85
86
87
88
89
90
91
92
93
94
95
96
100
110
120
130
140
150
200
230
Search Within Standards