ASTM F2838-10 - Standard Practice for Accelerated Laboratory Aging of Radial Passenger Car and Light Truck Tires through Load Range E for the Laboratory Generation of Belt Separation
Publisher: ASTM International
Year: 2010
ASTM F2844-10 - Standard Test Method for Displacement Compression of Softball and Baseball Bat Barrels
Publisher: ASTM International
Year: 2010
ASTM A1018/A1018M-10 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Publisher: ASTM International
Year: 2010
ASTM D3018/D3018M-10 - Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2010
ASTM D3330/D3330M-04(2010) - Standard Test Method for Peel Adhesion of Pressure-Sensitive Tape
Publisher: ASTM International
Year: 2010
ASTM D5712-10 - Standard Test Method for Analysis of Aqueous Extractable Protein in Natural Rubber and Its Products Using the Modified Lowry Method
Publisher: ASTM International
Year: 2010
ASTM E634-96(2001) - Standard Practice for Sampling of Zinc and Zinc Alloys for Optical Emission Spectrometric Analysis
Publisher: ASTM International
Year: 2000
ASTM D6696-10 - Standard Guide for Understanding Cyanide Species
Publisher: ASTM International
Year: 2010
ASTM D6740-10 - Standard Test Method for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Residue on Ignition
Publisher: ASTM International
Year: 2010
ASTM D6741-10 - Standard Test Methods for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Sulfur Content
Publisher: ASTM International
Year: 2010
ASTM D6843-10 - Standard Test Method for Silanes Used in Rubber Formulations
(bis-(triethoxysilylpropyl)sulfanes): Characterization by Gas Chromatography (GC)
(bis-(triethoxysilylpropyl)sulfanes): Characterization by Gas Chromatography (GC)
Publisher: ASTM International
Year: 2010
ASTM D6844-10 - Standard Test Method for Silanes Used in Rubber Formulations
(bis-(triethoxysilylpropyl)sulfanes): Characterization by High Performance Liquid Chromatography (HPLC)
(bis-(triethoxysilylpropyl)sulfanes): Characterization by High Performance Liquid Chromatography (HPLC)
Publisher: ASTM International
Year: 2010
ASTM E2698-10 - Standard Practice for Radiological Examination Using Digital Detector Arrays
Publisher: ASTM International
Year: 2010
ASTM F366-10 - Standard Specification for Fixation Pins and Wires
Publisher: ASTM International
Year: 2010
ASTM F1004-10 - Standard Consumer Safety Specification for Expansion Gates and Expandable Enclosures
Publisher: ASTM International
Year: 2010
ASTM F1869-10 - Standard Test Method for Measuring Moisture Vapor Emission Rate of Concrete Subfloor Using Anhydrous Calcium Chloride
Publisher: ASTM International
Year: 2010
ASTM F2085-10 - Standard Consumer Safety Specification for Portable Bed Rails
Publisher: ASTM International
Year: 2010
ASTM E636-95(2001) - Standard Guide for Conducting Supplemental Surveillance Tests for Nuclear Power Reactor Vessels, E706 (IH)
Publisher: ASTM International
Year: 1995
ASTM F2304-10 - Standard Practice for Sealing of Sewers Using Chemical Grouting
Publisher: ASTM International
Year: 2010
ASTM A6/A6M-10 - Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
Publisher: ASTM International
Year: 2010
ASTM A416/A416M-10 - Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM A779/A779M-10 - Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM C5-10 - Standard Specification for Quicklime for Structural Purposes
Publisher: ASTM International
Year: 2010
ASTM C452/C452M-10 - Standard Test Method for Potential Expansion of Portland-Cement Mortars Exposed to Sulfate
Publisher: ASTM International
Year: 2010
ASTM C1207-10 - Standard Test Method for Nondestructive Assay of Plutonium in Scrap and Waste by Passive Neutron Coincidence Counting
Publisher: ASTM International
Year: 2010
ASTM C1287-10 - Standard Test Method for Determination of Impurities in Nuclear Grade Uranium Compounds by Inductively Coupled Plasma Mass Spectrometry
Publisher: ASTM International
Year: 2010
ASTM C1472-10 - Standard Guide for Calculating Movement and Other Effects When Establishing Sealant Joint Width
Publisher: ASTM International
Year: 2010
ASTM C1512-10 - Standard Test Method for Characterizing the Effect of Exposure to Environmental Cycling on Thermal Performance of Insulation Products
Publisher: ASTM International
Year: 2010
ASTM E637-98 - Standard Test Method for Calculation of Stagnation Enthalpy from Heat Transfer Theory and Experimental Measurements of Stagnation-Point Heat Transfer and Pressure
Publisher: ASTM International
Year: 1998
ASTM C1673-10 - Standard Terminology of C26.10 Nondestructive Assay Methods
Publisher: ASTM International
Year: 2010
ASTM D562-10 - Standard Test Method for Consistency of Paints Measuring Krebs Unit (KU) Viscosity Using a Stormer-Type Viscometer
Publisher: ASTM International
Year: 2010
ASTM D1200-10 - Standard Test Method for Viscosity by Ford Viscosity Cup
Publisher: ASTM International
Year: 2010
ASTM D2196-10 - Standard Test Methods for Rheological Properties of Non-Newtonian Materials by Rotational (Brookfield type) Viscometer
Publisher: ASTM International
Year: 2010
ASTM D2532-10 - Standard Test Method for Viscosity and Viscosity Change After Standing at Low Temperature of Aircraft Turbine Lubricants
Publisher: ASTM International
Year: 2010
ASTM D3258-04(2010)e1 - Standard Test Method for Porosity of White or Near White Paint Films by Staining
Publisher: ASTM International
Year: 2010
ASTM D3462/D3462M-10 - Standard Specification for Asphalt Shingles Made from Glass Felt and Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2010
ASTM D4212-10 - Standard Test Method for Viscosity by Dip-Type Viscosity Cups
Publisher: ASTM International
Year: 2010
ASTM D4292-10 - Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
Publisher: ASTM International
Year: 2010
ASTM D5125-10 - Standard Test Method for Viscosity of Paints and Related Materials by ISO Flow Cups
Publisher: ASTM International
Year: 2010
ASTM E638-78(1992) - Test Method for Calibration of Heat Transfer Rate Calorimeters Using a Narrow-Angle Blackbody Radiation Facility (Withdrawn 2001)
Publisher: ASTM International
Year: 1991
ASTM D5586/D5586M-10 - Standard Tables of Body Measurements for Women Aged 55 and Older (All Figure Types) (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D5664-10 - Standard Test Method for Evaluating the Effects of Fire-Retardant Treatments and Elevated Temperatures on Strength Properties of Fire-Retardant Treated Lumber
Publisher: ASTM International
Year: 2010
ASTM D6185-10 - Standard Practice for Evaluating Compatibility of Binary Mixtures of Lubricating Greases
Publisher: ASTM International
Year: 2010
ASTM D6906-03(2010)e1 - Standard Test Method for Determination of Titanium Treatment Weight on Metal Substrates by X-Ray Fluorescence
Publisher: ASTM International
Year: 2010
ASTM D7087-05a(2010) - Standard Test Method for An Imaging Technique to Measure Rust Creepage at Scribe on Coated Test Panels Subjected to Corrosive Environments (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D7163-05(2010) - Standard Test Method for Specular Gloss of Printed Matter
Publisher: ASTM International
Year: 2010
ASTM D7188-05(2010) - Standard Terminology for Printing Inks, Materials, and Processes
Publisher: ASTM International
Year: 2010
ASTM E313-10 - Standard Practice for Calculating Yellowness and Whiteness Indices from Instrumentally Measured Color Coordinates
Publisher: ASTM International
Year: 2010
ASTM E1360-05(2010) - Standard Practice for Specifying Color by Using the Optical Society of America Uniform Color Scales System
Publisher: ASTM International
Year: 2010
ASTM E1820-09e1 - Standard Test Method for Measurement of Fracture Toughness
Publisher: ASTM International
Year: 2009
ASTM E639-78(2002) - Standard Test Method for Measuring Total-Radiance Temperature of Heated Surfaces Using a Radiation Pyrometer (Withdrawn 2011)
Publisher: ASTM International
Year: 1978
ASTM A886/A886M-10 - Standard Specification for Steel Strand, Indented, Seven-Wire Stress-Relieved for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM A910/A910M-10 - Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
Publisher: ASTM International
Year: 2010
ASTM C1029-10 - Standard Specification for Spray-Applied Rigid Cellular Polyurethane Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM D974-08e1 - Standard Test Method for Acid and Base Number by Color-Indicator Titration
Publisher: ASTM International
Year: 2008
ASTM D2354-10 - Standard Test Method for Minimum Film Formation Temperature (MFFT) of Emulsion Vehicles
Publisher: ASTM International
Year: 2010
ASTM D3462/D3462M-10a - Standard Specification for Asphalt Shingles Made from Glass Felt and Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2010
ASTM D4629-10 - Standard Test Method for Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
Publisher: ASTM International
Year: 2010
ASTM D7508/D7508M-10 - Standard Specification for Polyolefin Chopped Strands for Use in Concrete
Publisher: ASTM International
Year: 2010
ASTM D7635/D7635M-10 - Standard Test Method for Measurement of Thickness of Coatings Over Fabric Reinforcement
Publisher: ASTM International
Year: 2010
ASTM D7637-10 - Standard Test Method for Determination of Glycerin Assay by Titration (Sodium Meta Periodate)
Publisher: ASTM International
Year: 2010
ASTM E640-78(1998) - Standard Test Method for Preservatives in Water-Containing Cosmetics
Publisher: ASTM International
Year: 1998
ASTM D7638-10 - Standard Test Method for Determination of Fatty Acids and Esters in Glycerin
Publisher: ASTM International
Year: 2010
ASTM D7641-10 - Standard Guide for Textile Fibers
Publisher: ASTM International
Year: 2010
ASTM E114-10 - Standard Practice for Ultrasonic Pulse-Echo Straight-Beam Contact Testing
Publisher: ASTM International
Year: 2010
ASTM E124-94(2010) - Standard Specification for Weighing and Drying Apparatus for Microchemical Analysis
Publisher: ASTM International
Year: 2010
ASTM E133-92(2010) - Standard Specification for Distillation Equipment
Publisher: ASTM International
Year: 2010
ASTM E175-82(2010) - Standard Terminology of Microscopy (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E193-94(2010) - Standard Specification for Laboratory Glass Micropipets
Publisher: ASTM International
Year: 2010
ASTM E205-96(2010) - Standard Specification for Glass and Oxygen Combustion Flask
Publisher: ASTM International
Year: 2010
ASTM E210-63(2010) - Standard Specification for Microscope Objective Thread
Publisher: ASTM International
Year: 2010
ASTM E211-82(2010) - Standard Specification for Cover Glasses and Glass Slides for Use in Microscopy
Publisher: ASTM International
Year: 2010
ASTM A928/A928M-00 - Standard Specification for Ferritic/Austenitic (Duplex) Stainless Steel Pipe Electric Fusion Welded with Addition of Filler Metal
Publisher: ASTM International
Year: 2000
ASTM E641-01 - Standard Methods for Testing Hydraulic Spray Nozzles Used in Agriculture
Publisher: ASTM International
Year: 2001
ASTM E694-99(2010) - Standard Specification for Laboratory Glass Volumetric Apparatus
Publisher: ASTM International
Year: 2010
ASTM E734-80(2010) - Standard Specification for Disposable Glass Blood Sample Capillary Tube (Microhematocrit)
Publisher: ASTM International
Year: 2010
ASTM E906/E906M-10 - Standard Test Method for Heat and Visible Smoke Release Rates for Materials and Products Using a Thermopile Method
Publisher: ASTM International
Year: 2010
ASTM E1043-00(2010) - Standard Specification for Pipets, Milk and Cream Examination
Publisher: ASTM International
Year: 2010
ASTM E1045-00(2010) - Standard Specification for Pipet, Sahli Hemoglobin
Publisher: ASTM International
Year: 2010
ASTM E1046-85(2010) - Standard Specification for Glass Westergren Tube, Disposable
Publisher: ASTM International
Year: 2010
ASTM E1047-85(2010) - Standard Specification for Blood Sedimentation Tube, Wintrobe, Glass, Disposable
Publisher: ASTM International
Year: 2010
ASTM E1048-88(2010) - Standard Specification for Color-Coding Pipets or Containers Coated With Anticoagulants
Publisher: ASTM International
Year: 2010
ASTM E1107-10 - Standard Test Method for Measuring the Throughput of Resource-Recovery Unit Operations
Publisher: ASTM International
Year: 2010
ASTM E2736-10 - Standard Guide for Digital Detector Array Radiology
Publisher: ASTM International
Year: 2010
ASTM E642-91(1997)e1 - Standard Practice for Determining Application Rates and Distribution Patterns from Aerial Application Equipment
Publisher: ASTM International
Year: 1997
ASTM F1789-10a - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2010
ASTM F2349-04(2010) - Standard Practice for Operation and Maintenance of Integrated Natural Gas Pipelines and Optical Fiber Systems (Withdrawn 2017)
Publisher: ASTM International
Year: 2010
ASTM F2462-05(2010) - Standard Practice for Operation and Maintenance of Sewers with Optical Fiber Systems
Publisher: ASTM International
Year: 2010
ASTM F2806-10 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe (Metric SDR-PR)
Publisher: ASTM International
Year: 2010
ASTM A882/A882M-04a(2010) - Standard Specification for Filled Epoxy-Coated Seven-Wire Prestressing Steel Strand (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM A1032-04(2010) - Standard Test Method for Hydrogen Embrittlement Resistance for Steel Wire Hard Drawn Used for Prestressing Concrete Pipe
Publisher: ASTM International
Year: 2010
ASTM D4703-10 - Standard Practice for Compression Molding Thermoplastic Materials into Test Specimens, Plaques, or Sheets
Publisher: ASTM International
Year: 2010
ASTM D4927-10 - Standard Test Methods for Elemental Analysis of Lubricant and Additive Components—Barium, Calcium, Phosphorus, Sulfur, and Zinc by Wavelength-Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM E2699-10 - Standard Practice for Digital Imaging and Communication in Nondestructive Evaluation (DICONDE) for Digital Radiographic (DR) Test Methods
Publisher: ASTM International
Year: 2010
ASTM E643-84(2000) - Standard Test Method for Ball Punch Deformation of Metallic Sheet Material (Withdrawn 2009)
Publisher: ASTM International
Year: 1999
ASTM E2767-10 - Standard Practice for Digital Imaging and Communication in Nondestructive Evaluation (DICONDE) for X-ray Computed Tomography (CT) Test Methods
Publisher: ASTM International
Year: 2010
ASTM G172-03(2010) - Standard Guide for Statistical Analysis of Accelerated Service Life Data
Publisher: ASTM International
Year: 2010
ASTM D3500-90(2009) - Standard Test Methods for Structural Panels in Tension
Publisher: ASTM International
Year: 2009
ASTM D5552-00(2010) - Standard Test Method for Resistance of Colored Leather to Bleeding
Publisher: ASTM International
Year: 2010
ASTM A1034/A1034M-10 - Standard Test Methods for Testing Mechanical Splices for Steel Reinforcing Bars
Publisher: ASTM International
Year: 2010
ASTM D1401-10 - Standard Test Method for Water Separability of Petroleum Oils and Synthetic Fluids
Publisher: ASTM International
Year: 2010
ASTM D4806-10 - Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2010
ASTM D5001-10 - Standard Test Method for Measurement of Lubricity of Aviation Turbine Fuels by the Ball-on-Cylinder Lubricity Evaluator (BOCLE)
Publisher: ASTM International
Year: 2010
ASTM D5188-10 - Standard Test Method for Vapor-Liquid Ratio Temperature Determination of Fuels (Evacuated Chamber Method)
Publisher: ASTM International
Year: 2010
ASTM D4310-10 - Standard Test Method for Determination of Sludging and Corrosion Tendencies of Inhibited Mineral Oils
Publisher: ASTM International
Year: 2010
ASTM E644-98 - Standard Test Methods for Testing Industrial Resistance Thermometers
Publisher: ASTM International
Year: 1998
ASTM D7530/D7530M-10 - Standard Specification for Self-Adhesive Glass Fiber Fabric Reinforced Polymer Modified Asphalt Steep Slope Roll Roofing Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2010
ASTM E2337/E2337M-10 - Standard Guide for Mutual Inductance Bridge Applications for Wall Thickness Determinations in Boiler Tubing
Publisher: ASTM International
Year: 2010
ASTM F1717-10 - Standard Test Methods for Spinal Implant Constructs in a Vertebrectomy Model
Publisher: ASTM International
Year: 2010
ASTM D524-10 - Standard Test Method for Ramsbottom Carbon Residue of Petroleum Products
Publisher: ASTM International
Year: 2010
ASTM D2026/D2026M-97(2010)e1 - Standard Specification for Cutback Asphalt (Slow-Curing Type)
Publisher: ASTM International
Year: 2009
ASTM D2197-10 - Standard Test Method for Adhesion of Organic Coatings by Scrape Adhesion
Publisher: ASTM International
Year: 2010
ASTM D2988-96(2010) - Standard Test Methods for Water-Soluble Halide Ion in Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 2010
ASTM D3443-00(2010) - Standard Test Method for Chloride in Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2010
ASTM D3698-04(2010) - Standard Practice for Solvent Vapor Degreasing Operations
Publisher: ASTM International
Year: 2010
ASTM D4171-03(2010) - Standard Specification for Fuel System Icing Inhibitors
Publisher: ASTM International
Year: 2010
ASTM E645-97 - Standard Test Method for Efficacy of Microbicides Used in Cooling Systems
Publisher: ASTM International
Year: 1997
ASTM D4928-00(2010) - Standard Test Methods for Water in Crude Oils by Coulometric Karl Fischer Titration
Publisher: ASTM International
Year: 2010
ASTM D5536-94(2010) - Standard Practice for Sampling Forest Trees for Determination of Clear Wood Properties
Publisher: ASTM International
Year: 2010
ASTM D5762-10 - Standard Test Method for Nitrogen in Petroleum and Petroleum Products by Boat-Inlet Chemiluminescence
Publisher: ASTM International
Year: 2010
ASTM D6259-98(2010) - Standard Practice for Determination of a Pooled Limit of Quantitation
Publisher: ASTM International
Year: 2010
ASTM D6376-10 - Standard Test Method for Determination of Trace Metals in Petroleum Coke by Wavelength Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2010
ASTM D6424-04a(2010) - Standard Practice for Octane Rating Naturally Aspirated Spark Ignition Aircraft Engines
Publisher: ASTM International
Year: 2010
ASTM D6866-10 - Standard Test Methods for Determining the Biobased Content of Solid, Liquid, and Gaseous Samples Using Radiocarbon Analysis
Publisher: ASTM International
Year: 2010
ASTM D7618-10 - Standard Specification for Ethyl Tertiary-Butyl Ether (ETBE) for Blending with Aviation Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2010
ASTM E2007-10 - Standard Guide for Computed Radiography
Publisher: ASTM International
Year: 2010
ASTM E2661/E2661M-10 - Standard Practice for Acoustic Emission Examination of Plate-like and Flat Panel Composite Structures Used in Aerospace Applications
Publisher: ASTM International
Year: 2010
ASTM E646-00 - Standard Test Method for Tensile Strain-Hardening Exponents (n-Values) of Metallic Sheet Materials
Publisher: ASTM International
Year: 2000
ASTM E2755-10 - Standard Test Method for Determining the Bacteria-Eliminating Effectiveness of Hand Sanitizer Formulations Using Hands of Adults
Publisher: ASTM International
Year: 2010
ASTM F2789-10 - Standard Guide for Mechanical and Functional Characterization of Nucleus Devices
Publisher: ASTM International
Year: 2010
ASTM C887-05(2010) - Standard Specification for Packaged, Dry, Combined Materials for Surface Bonding Mortar
Publisher: ASTM International
Year: 2010
ASTM C985-04(2010) - Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2010
ASTM C985M-04(2010) - Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2010
ASTM C1072-10 - Standard Test Method for Measurement of Masonry Flexural Bond Strength
Publisher: ASTM International
Year: 2010
ASTM D913-10 - Standard Practice for Evaluating Degree of Traffic Paint Line Wear
Publisher: ASTM International
Year: 2010
ASTM D4226-10 - Standard Test Methods for Impact Resistance of Rigid Poly(Vinyl Chloride) (PVC) Building Products
Publisher: ASTM International
Year: 2010
ASTM D4552/D4552M-10 - Standard Practice for Classifying Hot-Mix Recycling Agents
Publisher: ASTM International
Year: 2010
ASTM D6386-10 - Standard Practice for Preparation of Zinc (Hot-Dip Galvanized) Coated Iron and Steel Product and Hardware Surfaces for Painting
Publisher: ASTM International
Year: 2010
ASTM E647-00 - Standard Test Method for Measurement of Fatigue Crack Growth Rates
Publisher: ASTM International
Year: 2000
ASTM D6769/D6769M-02(2010)e1 - Standard Guide for Application of Fully Adhered, Cold-Applied, Prefabricated Reinforced Modified Bituminous Membrane Waterproofing Systems
Publisher: ASTM International
Year: 2010
ASTM E587-10 - Standard Practice for Ultrasonic Angle-Beam Contact Testing
Publisher: ASTM International
Year: 2010
ASTM E690-10 - Standard Practice for In Situ Electromagnetic (Eddy-Current) Examination of Nonmagnetic Heat Exchanger Tubes
Publisher: ASTM International
Year: 2010
ASTM E797/E797M-10 - Standard Practice for Measuring Thickness by Manual Ultrasonic Pulse-Echo Contact Method
Publisher: ASTM International
Year: 2010
ASTM E976-10 - Standard Guide for Determining the Reproducibility of Acoustic Emission Sensor Response
Publisher: ASTM International
Year: 2010
ASTM E999-10 - Standard Guide for Controlling the Quality of Industrial Radiographic Film Processing
Publisher: ASTM International
Year: 2010
ASTM E1079-10 - Standard Practice for Calibration of Transmission Densitometers
Publisher: ASTM International
Year: 2010
ASTM E1316-10b - Standard Terminology for Nondestructive Examinations
Publisher: ASTM International
Year: 2010
ASTM E2075/E2075M-10 - Standard Practice for Verifying the Consistency of AE-Sensor Response Using an Acrylic Rod
Publisher: ASTM International
Year: 2010
ASTM E2076/E2076M-10 - Standard Practice for Examination of Fiberglass Reinforced Plastic Fan Blades Using Acoustic Emission
Publisher: ASTM International
Year: 2010
ASTM E648-00 - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2000
ASTM E2339-10 - Standard Practice for Digital Imaging and Communication in Nondestructive Evaluation (DICONDE)
Publisher: ASTM International
Year: 2010
ASTM F2010/F2010M-10 - Standard Test Method for Evaluation of Glove Effects on Wearer Hand Dexterity Using a Modified Pegboard Test
Publisher: ASTM International
Year: 2010
ASTM F2049-10 - Standard Guide for Fences/Barriers for Public, Commercial, and Multi-Family Residential Use Outdoor Play Areas
Publisher: ASTM International
Year: 2010
ASTM F2300-10 - Standard Test Method for Measuring the Performance of Personal Cooling Systems Using Physiological Testing
Publisher: ASTM International
Year: 2010
ASTM A491-10 - Standard Specification for Aluminum-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2010
ASTM C1530/C1530M-04(2010)e1 - Standard Specification for Non-Asbestos Fiber-Cement Roofing Shakes, Shingles, and Slates with Designed Varying Profiles and Thicknesses
Publisher: ASTM International
Year: 2010
ASTM D5100/D5100M-95a(2010)e1 - Standard Test Method for Adhesion of Mineral Aggregate to Hot Bitumen
Publisher: ASTM International
Year: 2010
ASTM D7120/D7120M-10 - Standard Guide for Evaluation and Preparation of Roof Membranes for Coating Application
Publisher: ASTM International
Year: 2010
ASTM D7539-10 - Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
Publisher: ASTM International
Year: 2010
ASTM E580/E580M-10 - Standard Practice for Installation of Ceiling Suspension Systems for Acoustical Tile and Lay-in Panels in Areas Subject to Earthquake Ground Motions
Publisher: ASTM International
Year: 2010
ASTM E649-00 - Standard Test Method for Bromine in Chlorine
Publisher: ASTM International
Year: 2000
ASTM F1083-10 - Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
Publisher: ASTM International
Year: 2010
ASTM F1780-97(2010) - Standard Guide for Estimating Oil Spill Recovery System Effectiveness
Publisher: ASTM International
Year: 2010
ASTM A924/A924M-10 - Standard Specification for General Requirements for Steel Sheet, Metallic-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2010
ASTM C1220-10 - Standard Test Method for Static Leaching of Monolithic Waste Forms for Disposal of Radioactive Waste
Publisher: ASTM International
Year: 2010
ASTM C1662-10 - Standard Practice for Measurement of the Glass Dissolution Rate Using the Single-Pass Flow-Through Test Method
Publisher: ASTM International
Year: 2010
ASTM C1716/C1716M-10 - Standard Specification for Compression Testing Machine Requirements for Concrete Masonry Units, Related Units, and Prisms
Publisher: ASTM International
Year: 2010
ASTM D580/D580M-10 - Standard Specification for Greige Woven Glass Tapes and Webbings
Publisher: ASTM International
Year: 2010
ASTM D584-10 - Standard Test Method for Wool Content of Raw Wool-Laboratory Scale
Publisher: ASTM International
Year: 2010
ASTM D885/D885M-10a - Standard Test Methods for Tire Cords, Tire Cord Fabrics, and Industrial Filament Yarns Made from Manufactured Organic-Base Fibers
Publisher: ASTM International
Year: 2010
ASTM D1060-10 - Standard Practice for Core Sampling of Raw Wool in Packages for Determination of Percentage of Clean Wool Fiber Present
Publisher: ASTM International
Year: 2010
ASTM E650-97 - Standard Guide for Mounting Piezoelectric Acoustic Emission Sensors
Publisher: ASTM International
Year: 1996
ASTM D2256/D2256M-10 - Standard Test Method for Tensile Properties of Yarns by the Single-Strand Method
Publisher: ASTM International
Year: 2010
ASTM E915-10 - Standard Test Method for Verifying the Alignment of X-Ray Diffraction Instrumentation for Residual Stress Measurement
Publisher: ASTM International
Year: 2010
ASTM F2299/F2299M-03(2010) - Standard Test Method for Determining the Initial Efficiency of Materials Used in Medical Face Masks to Penetration by Particulates Using Latex Spheres
Publisher: ASTM International
Year: 2010
ASTM F2781-10 - Standard Practice for Testing Forced Entry, Ballistic and Low Impact Resistance of Security Fence Systems
Publisher: ASTM International
Year: 2010
ASTM F2792-10 - Standard Terminology for Additive Manufacturing Technologies
Publisher: ASTM International
Year: 2010
ASTM C507M-10ae1 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2010
ASTM D1554-10 - Standard Terminology Relating to Wood-Base Fiber and Particle Panel Materials
Publisher: ASTM International
Year: 2010
ASTM D2638-10 - Standard Test Method for Real Density of Calcined Petroleum Coke by Helium Pycnometer
Publisher: ASTM International
Year: 2010
ASTM D2650-10 - Standard Test Method for Chemical Composition of Gases By Mass Spectrometry
Publisher: ASTM International
Year: 2010
ASTM D3195/D3195M-10 - Standard Practice for Rotameter Calibration
Publisher: ASTM International
Year: 2010
ASTM A929/A929M-01 - Standard Specification for Steel Sheet, Metallic-Coated by the Hot-Dip Process for Corrugated Steel Pipe
Publisher: ASTM International
Year: 2001
ASTM D4618-92(2010) - Standard Specification for Design and Fabrication of Flue Gas Desulfurization System Components for Protective Lining Application
Publisher: ASTM International
Year: 2010
ASTM D4814-10a - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2010
ASTM D5187-10 - Standard Test Method for Determination of Crystallite Size (Lc of Calcined Petroleum Coke by X-Ray Diffraction
Publisher: ASTM International
Year: 2010
ASTM D6487-10 - Standard Practice for Preparing Prints of Paste Printing Inks Using a Hand Operated Laboratory Flat-Bed Press
Publisher: ASTM International
Year: 2010
ASTM E541-10 - Standard Specification for Agencies Engaged in System Analysis and Compliance Assurance for Manufactured Building (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E2083-05(2010) - Standard Classification for Building Construction Field Requirements, and Office Overhead Profit
Publisher: ASTM International
Year: 2010
ASTM A370-10 - Standard Test Methods and Definitions for Mechanical Testing of Steel Products
Publisher: ASTM International
Year: 2010
ASTM C1030-10 - Standard Test Method for Determination of Plutonium Isotopic Composition by Gamma-Ray Spectrometry
Publisher: ASTM International
Year: 2010
ASTM D4048-10 - Standard Test Method for Detection of Copper Corrosion from Lubricating Grease
Publisher: ASTM International
Year: 2010
ASTM D6361/D6361M-98(2010)e1 - Standard Guide for Selecting Cleaning Agents and Processes
Publisher: ASTM International
Year: 2010
ASTM E652-91(1996)e1 - Standard Test Method for Nonresidual Liquid Household Insecticides Against Flying Insects
Publisher: ASTM International
Year: 1995
ASTM D6563-05(2010)e1 - Standard Test Method for Benzene, Toluene, Xylene (BTX) Concentrates Analysis by Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D7644-10 - Standard Test Method for Determination of Bromadiolone, Brodifacoum, Diphacinone and Warfarin in Water by Liquid Chromatography/Tandem Mass Spectrometry (LC/MS/MS)
Publisher: ASTM International
Year: 2010
ASTM D7645-10 - Standard Test Method for Determination of Aldicarb, Aldicarb Sulfone, Aldicarb Sulfoxide, Carbofuran, Methomyl, Oxamyl and Thiofanox in Water by Liquid Chromatography/Tandem Mass Spectrometry (LC/MS/MS)
Publisher: ASTM International
Year: 2010
ASTM E1823-10a - Standard Terminology Relating to Fatigue and Fracture Testing
Publisher: ASTM International
Year: 2010
ASTM D86-10 - Standard Test Method for Distillation of Petroleum Products at Atmospheric Pressure
Publisher: ASTM International
Year: 2010
ASTM D859-10 - Standard Test Method for Silica in Water
Publisher: ASTM International
Year: 2010
ASTM D1179-10 - Standard Test Methods for Fluoride Ion in Water
Publisher: ASTM International
Year: 2010
ASTM D1246-10 - Standard Test Method for Bromide Ion in Water
Publisher: ASTM International
Year: 2010
ASTM D2597-10 - Standard Test Method for Analysis of Demethanized Hydrocarbon Liquid Mixtures Containing Nitrogen and Carbon Dioxide by Gas Chromatography (Withdrawn 2016)
Publisher: ASTM International
Year: 2010
ASTM D2862-10 - Standard Test Method for Particle Size Distribution of Granular Activated Carbon
Publisher: ASTM International
Year: 2010
ASTM E653-91(1996)e1 - Standard Method for Testing Effectiveness of Aerosol and Pressurized Space Spray Insecticides Against Flying Insects
Publisher: ASTM International
Year: 1995
ASTM D4051-10 - Standard Practice for Preparation of Low-Pressure Gas Blends
Publisher: ASTM International
Year: 2010
ASTM D4485-10 - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2010
ASTM D5191-10 - Standard Test Method for Vapor Pressure of Petroleum Products (Mini Method)
Publisher: ASTM International
Year: 2010
ASTM D5230-10 - Standard Test Method for Carbon Black—Automated Individual Pellet Hardness
Publisher: ASTM International
Year: 2010
ASTM D7622-10 - Standard Test Method for Total Mercury in Crude Oil Using Combustion and Direct Cold Vapor Atomic Absorption Method with Zeeman Background Correction
Publisher: ASTM International
Year: 2010
ASTM D7623-10 - Standard Test Method for Total Mercury in Crude Oil Using Combustion-Gold Amalgamation and Cold Vapor Atomic Absorption Method
Publisher: ASTM International
Year: 2010
ASTM E927-10 - Standard Specification for Solar Simulation for Terrestrial Photovoltaic Testing
Publisher: ASTM International
Year: 2010
ASTM E973-10 - Standard Test Method for Determination of the Spectral Mismatch Parameter Between a Photovoltaic Device and a Photovoltaic Reference Cell
Publisher: ASTM International
Year: 2010
ASTM E1040-10 - Standard Specification for Physical Characteristics of Nonconcentrator Terrestrial Photovoltaic Reference Cells
Publisher: ASTM International
Year: 2010
ASTM E1125-10 - Standard Test Method for Calibration of Primary Non-Concentrator Terrestrial Photovoltaic Reference Cells Using a Tabular Spectrum
Publisher: ASTM International
Year: 2010
ASTM E654-96 - Standard Test Method for Effectiveness of Aerosol and Pressurized Spray Insecticides Against Cockroaches
Publisher: ASTM International
Year: 1996
ASTM E1362-10 - Standard Test Method for Calibration of Non-Concentrator Photovoltaic Secondary Reference Cells
Publisher: ASTM International
Year: 2009
ASTM E1597-10 - Standard Test Method for Saltwater Pressure Immersion and Temperature Testing of Photovoltaic Modules for Marine Environments
Publisher: ASTM International
Year: 2010
ASTM E2047-10 - Standard Test Method for Wet Insulation Integrity Testing of Photovoltaic Arrays
Publisher: ASTM International
Year: 2010
ASTM E2236-10 - Standard Test Methods for Measurement of Electrical Performance and Spectral Response of Nonconcentrator Multijunction Photovoltaic Cells and Modules
Publisher: ASTM International
Year: 2010
ASTM C1536-10 - Standard Test Method for Measuring the Yield for Aerosol Foam Sealants
Publisher: ASTM International
Year: 2010
ASTM D3307-10 - Standard Specification for Perfluoroalkoxy (PFA)-Fluorocarbon Resin Molding and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM D3444-00(2010)e1 - Standard Test Method for Total Acid Number of Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2010
ASTM D3763-10 - Standard Test Method for High Speed Puncture Properties of Plastics Using Load and Displacement Sensors
Publisher: ASTM International
Year: 2010
ASTM D3801-10 - Standard Test Method for Measuring the Comparative Burning Characteristics of Solid Plastics in a Vertical Position
Publisher: ASTM International
Year: 2010
ASTM D4239-10e1 - Standard Test Methods for Sulfur in the Analysis Sample of Coal and Coke Using High-Temperature Tube Furnace Combustion Methods
Publisher: ASTM International
Year: 2010
ASTM E659-78(2000) - Standard Test Method for Autoignition Temperature of Liquid Chemicals
Publisher: ASTM International
Year: 1999
ASTM D4802-10 - Standard Specification for Poly(Methyl Methacrylate) Acrylic Plastic Sheet
Publisher: ASTM International
Year: 2010
ASTM D5291-10 - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2010
ASTM D5420-10 - Standard Test Method for Impact Resistance of Flat, Rigid Plastic Specimen by Means of a Striker Impacted by a Falling Weight (Gardner Impact)
Publisher: ASTM International
Year: 2010
ASTM D5628-10 - Standard Test Method for Impact Resistance of Flat, Rigid Plastic Specimens by Means of a Falling Dart (Tup or Falling Mass)
Publisher: ASTM International
Year: 2010
ASTM D6068-10 - Standard Test Method for Determining J-R Curves of Plastic Materials
Publisher: ASTM International
Year: 2010
ASTM D6127-10 - Standard Practice for Handling, Transportation, and Storage of HFC-23 (Trifluoromethane, CHF3)
Publisher: ASTM International
Year: 2010
ASTM D6427/D6427M-10 - Standard Practice for Handling, Transportation, and Storage of HFC-236fa, 1,1,1,3,3,3-Hexafluoropropane (CF3CH2CF3)
Publisher: ASTM International
Year: 2010
ASTM D6779-10 - Standard Classification System for Polyamide Molding and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2010
ASTM D7650-10 - Standard Test Method for Test Method for Sampling of Particulate Matter in High Pressure Hydrogen used as a Gaseous Fuel with an In-Stream Filter
Publisher: ASTM International
Year: 2010
ASTM E660-90(2002) - Standard Practice for Accelerated Polishing of Aggregates or Pavement Surfaces Using a Small-Wheel, Circular Track Polishing Machine
Publisher: ASTM International
Year: 1990
ASTM D7651-10 - Standard Test Method for Gravimetric Measurement of Particulate Concentration of Hydrogen Fuel
Publisher: ASTM International
Year: 2010
ASTM E161-00(2010) - Standard Specification for Precision Electroformed Sieves
Publisher: ASTM International
Year: 2010
ASTM F2849-10 - Standard Practice for Handling of Unmanned Aircraft Systems at Divert Airfields
Publisher: ASTM International
Year: 2010
ASTM D1535-08e1 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2007
ASTM D4485-10a - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2010
ASTM D4541-09e1 - Standard Test Method for Pull-Off Strength of Coatings Using Portable Adhesion Testers
Publisher: ASTM International
Year: 2009
ASTM D6497-02(2010) - Standard Guide for Mechanical Attachment of Geomembrane to Penetrations or Structures
Publisher: ASTM International
Year: 2010
ASTM E2307-10 - Standard Test Method for Determining Fire Resistance of Perimeter Fire Barrier Systems Using Intermediate-Scale, Multi-story Test Apparatus
Publisher: ASTM International
Year: 2010
ASTM F1936-10 - Standard Specification for Impact Attenuation of Turf Playing Systems as Measured in the Field
Publisher: ASTM International
Year: 2010
ASTM F2853-10 - Standard Test Method for Determination of Lead in Paint Layers and Similar Coatings or in Substrates and Homogenous Materials by Energy Dispersive X-Ray Fluorescence Spectrometry Using Multiple Monochromatic Excitation Beams
Publisher: ASTM International
Year: 2010
ASTM E661-88(1997) - Standard Test Method for Performance of Wood and Wood-Based Floor and Roof Sheathing Under Concentrated Static and Impact Loads
Publisher: ASTM International
Year: 1991
ASTM C587-04(2009) - Standard Specification for Gypsum Veneer Plaster
Publisher: ASTM International
Year: 2009
ASTM C719-93(2010) - Standard Test Method for Adhesion and Cohesion of Elastomeric Joint Sealants Under Cyclic Movement (Hockman Cycle)
Publisher: ASTM International
Year: 2010
ASTM D5293-10 - Standard Test Method for Apparent Viscosity of Engine Oils Between -5 and -35°C Using the Cold-Cranking Simulator
Publisher: ASTM International
Year: 2010
ASTM D6802-02(2010) - Test Method for Determination of the Relative Content Of Dissolved Decay Products in Mineral Insulating Oils by Spectrophotometry (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D7594-10 - Standard Test Method for Determining Fretting Wear Resistance of Lubricating Greases Under High Hertzian Contact Pressures Using a High-Frequency, Linear-Oscillation (SRV) Test Machine
Publisher: ASTM International
Year: 2010
ASTM D7619-10 - Standard Test Method for Sizing and Counting Particles in Light and Middle Distillate Fuels, by Automatic Particle Counter
Publisher: ASTM International
Year: 2010
ASTM C717-10 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2010
ASTM D994-98(2010) - Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
Publisher: ASTM International
Year: 2010
ASTM D5704-10 - Standard Test Method for Evaluation of the Thermal and Oxidative Stability of Lubricating Oils Used for Manual Transmissions and Final Drive Axles
Publisher: ASTM International
Year: 2010
ASTM D5769-10 - Standard Test Method for Determination of Benzene, Toluene, and Total Aromatics in Finished Gasolines by Gas Chromatography/Mass Spectrometry
Publisher: ASTM International
Year: 2010
ASTM E662-01 - Standard Test Method for Specific Optical Density of Smoke Generated by Solid Materials
Publisher: ASTM International
Year: 2001
ASTM D5771-10 - Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
Publisher: ASTM International
Year: 2010
ASTM D5772-10 - Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
Publisher: ASTM International
Year: 2010
ASTM D5773-10 - Standard Test Method for Cloud Point of Petroleum Products (Constant Cooling Rate Method)
Publisher: ASTM International
Year: 2010
ASTM D5966-10 - Standard Test Method for Evaluation of Engine Oils for Roller Follower Wear in Light-Duty Diesel Engine
Publisher: ASTM International
Year: 2010
ASTM D5967-10 - Standard Test Method for Evaluation of Diesel Engine Oils in T-8 Diesel Engine
Publisher: ASTM International
Year: 2010
ASTM D6080-10 - Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
Publisher: ASTM International
Year: 2010
ASTM D6158-10 - Standard Specification for Mineral Hydraulic Oils
Publisher: ASTM International
Year: 2010
ASTM D7076-10 - Standard Test Method for Measurement of Shives in Retted Flax
Publisher: ASTM International
Year: 2010
ASTM E664-93(2000) - Standard Practice for the Measurement of the Apparent Attenuation of Longitudinal Ultrasonic Waves by Immersion Method
Publisher: ASTM International
Year: 2000
ASTM D7621-10 - Standard Test Method for Determination of Hydrogen Sulfide in Fuel Oils by Rapid Liquid Phase Extraction
Publisher: ASTM International
Year: 2010
ASTM E170-10 - Standard Terminology Relating to Radiation Measurements and Dosimetry
Publisher: ASTM International
Year: 2010
ASTM E1115-10 - Standard Test Method for Evaluation of Surgical Hand Scrub Formulations
Publisher: ASTM International
Year: 2010
ASTM E2005-10 - Standard Guide for Benchmark Testing of Reactor Dosimetry in Standard and Reference Neutron Fields
Publisher: ASTM International
Year: 2010
ASTM E2752-10 - Standard Guide for Evaluation of Residual Effectiveness of Antibacterial Personal Cleansing Products
Publisher: ASTM International
Year: 2010
ASTM F656-10 - Standard Specification for Primers for Use in Solvent Cement Joints of Poly(Vinyl Chloride) (PVC) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2010
ASTM C1737-10 - Standard Guide for Evaluating Temperature Effects to Aerosol Foam Sealant During and After Dispensing
Publisher: ASTM International
Year: 2010
ASTM D3181-10 - Standard Guide for Conducting Wear Tests on Textiles
Publisher: ASTM International
Year: 2010
ASTM D3511/D3511M-10 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Brush Pilling Tester
Publisher: ASTM International
Year: 2010
ASTM E665-94 - Practice for Using Absorbed Dose Versus Depth in Materials to Verify the X-ray Output of Flash X-ray Machines (Withdrawn 2000)
Publisher: ASTM International
Year: 1993
ASTM D3512/D3512M-10 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Random Tumble Pilling Tester
Publisher: ASTM International
Year: 2010
ASTM D4145-10 - Standard Test Method for Coating Flexibility of Prepainted Sheet
Publisher: ASTM International
Year: 2010
ASTM D6681-10 - Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine-Caterpillar 1P Test Procedure
Publisher: ASTM International
Year: 2010
ASTM D6709-10 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence VIII Spark-Ignition Engine (CLR Oil Test Engine)
Publisher: ASTM International
Year: 2010
ASTM D4151-10 - Standard Test Method for Flammability of Blankets
Publisher: ASTM International
Year: 2010
ASTM D6588/D6588M-10a - Standard Test Method for Fatigue of Tire Cords (Disc Fatigue Test)
Publisher: ASTM International
Year: 2010
ASTM D6750-10 - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2010
ASTM D6837-10 - Standard Test Method for Measurement of Effects of Automotive Engine Oils on Fuel Economy of Passenger Cars and Light-Duty Trucks in Sequence VIB Spark Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D6923-10 - Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine—Caterpillar 1R Test Procedure
Publisher: ASTM International
Year: 2010
ASTM A930-99 - Standard Practice for Life-Cycle Cost Analysis of Corrugated Metal Pipe Used for Culverts, Storm Sewers, and Other Buried Conduits
Publisher: ASTM International
Year: 1999
ASTM E666-97 - Standard Practice for Calculating Absorbed Dose From Gamma or X Radiation
Publisher: ASTM International
Year: 1997
ASTM D7646-10 - Standard Test Method for Determination of Cooling Characteristics of Aqueous Polymer Quenchants for Aluminum Alloys by Cooling Curve Analysis
Publisher: ASTM International
Year: 2010
ASTM C1022-05(2010)e1 - Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
Publisher: ASTM International
Year: 2010
ASTM D1511-10 - Standard Test Method for Carbon Black—Pellet Size Distribution
Publisher: ASTM International
Year: 2010
ASTM D1937-10 - Standard Test Method for Carbon Black, Pelleted—Mass Strength
Publisher: ASTM International
Year: 2010
ASTM D5900-10a - Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
Publisher: ASTM International
Year: 2010
ASTM D6754/D6754M-10 - Standard Specification for Ketone Ethylene Ester Based Sheet Roofing
Publisher: ASTM International
Year: 2010
ASTM D6855-10 - Standard Test Method for Determination of Turbidity Below 5 NTU in Static Mode
Publisher: ASTM International
Year: 2010
ASTM D7397-10 - Standard Test Method for Cloud Point of Petroleum Products (Miniaturized Optical Method)
Publisher: ASTM International
Year: 2010
ASTM E2541-10 - Standard Guide for Stakeholder-Focused, Consensus-Based Disaster Restoration Process for Contaminated Assets (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM F893-10 - Standard Guide for Inspection of Amusement Rides and Devices
Publisher: ASTM International
Year: 2013
ASTM E667-98 - Standard Specification for Mercury-in-Glass, Maximum Self-Registering Clinical Thermometers
Publisher: ASTM International
Year: 1998
ASTM F1702-10 - Standard Test Method for Measuring Impact-Attenuation Characteristics of Natural Playing Surface Systems Using a Lightweight Portable Apparatus
Publisher: ASTM International
Year: 2010
ASTM F2117-10 - Standard Test Method for Vertical Rebound Characteristics of Sports Surface/Ball Systems; Acoustical Measurement
Publisher: ASTM International
Year: 2010
ASTM F2271-10 - Standard Specification for Paintball Marker Barrel Blocking Devices
Publisher: ASTM International
Year: 2010
ASTM F2278-10a - Standard Test Method for Evaluating Paintball Barrier Netting
Publisher: ASTM International
Year: 2010
ASTM C1057-03(2010) - Standard Practice for Determination of Skin Contact Temperature from Heated Surfaces Using A Mathematical Model and Thermesthesiometer
Publisher: ASTM International
Year: 2010
ASTM C1364-10 - Standard Specification for Architectural Cast Stone
Publisher: ASTM International
Year: 2010
ASTM D975-10a - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2010
ASTM D3448-10 - Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2010
ASTM D4995-10 - Standard Specifications for Electronic and Degreasing Grades of 1,1,2-Trichloro 1,2,2,-Trifluoroethane Solvent
Publisher: ASTM International
Year: 2010
ASTM D5949-10 - Standard Test Method for Pour Point of Petroleum Products (Automatic Pressure Pulsing Method)
Publisher: ASTM International
Year: 2010
ASTM D6131-97 - Standard Test Method for Evaluating the Relative Tint Undertone of Titanium Dioxide Pigments
Publisher: ASTM International
Year: 1997
ASTM D6719-10 - Standard Guide for Standard Test Methods and Practices for Evaluating Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2010
ASTM D7566-10 - Standard Specification for Aviation Turbine Fuel Containing Synthesized Hydrocarbons
Publisher: ASTM International
Year: 2010
ASTM E119-10 - Standard Test Methods for Fire Tests of Building Construction and Materials
Publisher: ASTM International
Year: 2010
ASTM E756-05(2010) - Standard Test Method for Measuring Vibration-Damping Properties of Materials
Publisher: ASTM International
Year: 2010
ASTM E1704-95(2010) - Standard Guide for Specifying Acoustical Performance of Sound-Isolating Enclosures
Publisher: ASTM International
Year: 2010
ASTM F1776-10 - Standard Specification for Eye Protective Devices for Paintball Sports
Publisher: ASTM International
Year: 2010
ASTM F1979-10 - Standard Specification for Paintballs Used in the Sport of Paintball
Publisher: ASTM International
Year: 2010
ASTM F2272-10 - Standard Specification for Paintball Markers
Publisher: ASTM International
Year: 2010
ASTM A389/A389M-10 - Standard Specification for Steel Castings, Alloy, Specially Heat-Treated, for Pressure-Containing Parts, Suitable for High-Temperature Service
Publisher: ASTM International
Year: 2010
ASTM B429/B429M-10 - Standard Specification for Aluminum-Alloy Extruded Structural Pipe and Tube
Publisher: ASTM International
Year: 2010
ASTM E668-00 - Standard Practice for Application of Thermoluminescence-Dosimetry (TLD) Systems for Determining Absorbed Dose in Radiation-Hardness Testing of Electronic Devices
Publisher: ASTM International
Year: 2000
ASTM B557-10 - Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products
Publisher: ASTM International
Year: 2010
ASTM B557M-10 - Standard Test Methods for Tension Testing Wrought and Cast Aluminum- and Magnesium-Alloy Products [Metric]
Publisher: ASTM International
Year: 2010
ASTM D635-10 - Standard Test Method for Rate of Burning and/or Extent and Time of Burning of Plastics in a Horizontal Position
Publisher: ASTM International
Year: 2010
ASTM D2559-10 - Standard Specification for Adhesives for Structural Laminated Wood Products for Use Under Exterior (Wet Use) Exposure Conditions
Publisher: ASTM International
Year: 2010
ASTM D3183-10 - Standard Practice for Rubber—Preparation of Pieces for Test Purposes from Products
Publisher: ASTM International
Year: 2010
ASTM D4000-10 - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2010
ASTM D4663-10 - Standard Test Method for Polyurethane Raw Materials Determination of Hydrolyzable Chlorine of Isocyanates
Publisher: ASTM International
Year: 2004
ASTM D4895-10 - Standard Specification for Polytetrafluoroethylene (PTFE) Resin Produced From Dispersion
Publisher: ASTM International
Year: 2010
ASTM D6261-10 - Standard Specification for Extruded and Compression Molded Basic Shapes Made from Thermoplastic Polyester (TPES)
Publisher: ASTM International
Year: 2010
ASTM D7262-10 - Standard Test Method for Estimating the Permanganate Natural Oxidant Demand of Soil and Aquifer Solids
Publisher: ASTM International
Year: 2010
ASTM E669-91 - Master Matrix for Nuclear Fuel Cycle Standards (Withdrawn 2000)
Publisher: ASTM International
Year: 1990
ASTM D7383-10 - Standard Test Methods for Axial Compressive Force Pulse (Rapid) Testing of Deep Foundations
Publisher: ASTM International
Year: 2010
ASTM D7596-10 - Standard Test Method for Automatic Particle Counting and Particle Shape Classification of Oils Using a Direct Imaging Integrated Tester
Publisher: ASTM International
Year: 2010
ASTM E119-10a - Standard Test Methods for Fire Tests of Building Construction and Materials
Publisher: ASTM International
Year: 2010
ASTM E159-10 - Standard Test Method for Loss of Mass in a Reducing Gas Atmosphere for Cobalt, Copper, Tungsten, and Iron Powders (Hydrogen Loss)
Publisher: ASTM International
Year: 2010
ASTM E176-10 - Standard Terminology of Fire Standards
Publisher: ASTM International
Year: 2010
ASTM E1877-00(2010) - Standard Practice for Calculating Thermal Endurance of Materials from Thermogravimetric Decomposition Data
Publisher: ASTM International
Year: 2010
ASTM E2057-10 - Standard Specifications for Preparation of Laboratory Analysis Requests in Sexual Assault Investigations
Publisher: ASTM International
Year: 2010
ASTM E2174-10 - Standard Practice for On-Site Inspection of Installed Fire Stops
Publisher: ASTM International
Year: 2010
ASTM E2393-10a - Standard Practice for On-Site Inspection of Installed Fire Resistive Joint Systems and Perimeter Fire Barriers
Publisher: ASTM International
Year: 2010
ASTM E2586-10 - Standard Practice for Calculating and Using Basic Statistics
Publisher: ASTM International
Year: 2010
ASTM E670-94(2000) - Standard Test Method for Side Force Friction on Paved Surfaces Using the Mu-Meter (Withdrawn 2009)
Publisher: ASTM International
Year: 1999
ASTM F1345-10 - Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2010
ASTM F1673-10 - Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
Publisher: ASTM International
Year: 2010
ASTM C1725-10 - Standard Guide for Hot Cell Specialized Support Equipment and Tools
Publisher: ASTM International
Year: 2010
ASTM D1655-10 - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2010
ASTM D2216-10 - Standard Test Methods for Laboratory Determination of Water (Moisture) Content of Soil and Rock by Mass
Publisher: ASTM International
Year: 2010
ASTM D4000-10a - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2010
ASTM D4845-10 - Standard Terminology Relating to Wool
Publisher: ASTM International
Year: 2010
ASTM D5121-10 - Standard Practice for Preparation of Rock Slabs for Durability Testing
Publisher: ASTM International
Year: 2010
ASTM D5298-10 - Standard Test Method for Measurement of Soil Potential (Suction) Using Filter Paper
Publisher: ASTM International
Year: 2010
ASTM E671-98 - Standard Specification for Maximum Permissible Thermal Residual Stress in Annealed Glass Laboratory Apparatus
Publisher: ASTM International
Year: 1998
ASTM D6466-10 - Standard Test Method for Diameter of Wool and Other Animal Fibers By Sirolan-Laserscan Fiber Diameter Analyser
Publisher: ASTM International
Year: 2010
ASTM D6545-10 - Standard Test Method for Flammability of Textiles Used in Children's Sleepwear
Publisher: ASTM International
Year: 2010
ASTM E141-10 - Standard Practice for Acceptance of Evidence Based on the Results of Probability Sampling
Publisher: ASTM International
Year: 2010
ASTM E2071-00(2010) - Standard Practice for Calculating Heat of Vaporization or Sublimation from Vapor Pressure Data
Publisher: ASTM International
Year: 2010
ASTM E2124-10 - Standard Practice for the Specification for Equipment and Supplies in Sexual Assault Investigations
Publisher: ASTM International
Year: 2010
ASTM E2174-10a - Standard Practice for On-Site Inspection of Installed Fire Stops
Publisher: ASTM International
Year: 2010
ASTM F1506-10 - Standard Performance Specification for Flame Resistant Textile Materials for Wearing Apparel for Use by Electrical Workers Exposed to Momentary Electric Arc and Related Thermal Hazards
Publisher: ASTM International
Year: 2010
ASTM D3939/D3939M-10 - Standard Test Method for Snagging Resistance of Fabrics (Mace)
Publisher: ASTM International
Year: 2010
ASTM D4970/D4970M-10 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Martindale Tester
Publisher: ASTM International
Year: 2010
ASTM D5848-10 - Standard Test Method for Mass Per Unit Area of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2010
ASTM E672-87(2001)e1 - Standard Specification for Disposable Glass Micropipets
Publisher: ASTM International
Year: 1987
ASTM D6667-04(2010) - Standard Test Method for Determination of Total Volatile Sulfur in Gaseous Hydrocarbons and Liquefied Petroleum Gases by Ultraviolet Fluorescence
Publisher: ASTM International
Year: 2010
ASTM D6940-10 - Standard Practice for Measuring Sifting Segregation Tendencies of Bulk Solids
Publisher: ASTM International
Year: 2010
ASTM D7349/D7349M-10 - Standard Test Method for Determining the Capability of Roofing and Waterproofing Materials to Seal around Fasteners
Publisher: ASTM International
Year: 2010
ASTM F2769-10 - Standard Specification for Polyethylene of Raised Temperature (PE-RT) Plastic Hot and Cold-Water Tubing and Distribution Systems
Publisher: ASTM International
Year: 2010
ASTM F2837-10 - Standard Test Method for Hot Compression Properties of Gasket Materials
Publisher: ASTM International
Year: 2010
ASTM D2168-10 - Standard Test Methods for Calibration of Laboratory Mechanical-Rammer Soil Compactors
Publisher: ASTM International
Year: 2010
ASTM D2170/D2170M-10 - Standard Test Method for Kinematic Viscosity of Asphalts (Bitumens)
Publisher: ASTM International
Year: 2010
ASTM D2171/D2171M-10 - Standard Test Method for Viscosity of Asphalts by Vacuum Capillary Viscometer
Publisher: ASTM International
Year: 2010
ASTM D5084-10 - Standard Test Methods for Measurement of Hydraulic Conductivity of Saturated Porous Materials Using a Flexible Wall Permeameter
Publisher: ASTM International
Year: 2010
ASTM D5191-10a - Standard Test Method for Vapor Pressure of Petroleum Products (Mini Method)
Publisher: ASTM International
Year: 2010
ASTM E673-01 - Standard Terminology Relating to Surface Analysis
Publisher: ASTM International
Year: 2001
ASTM D6615-10 - Standard Specification for Jet B Wide-Cut Aviation Turbine Fuel
Publisher: ASTM International
Year: 2010
ASTM D7223-10 - Standard Specification for Aviation Certification Turbine Fuel
Publisher: ASTM International
Year: 2010
ASTM F2023-10 - Standard Test Method for Evaluating the Oxidative Resistance of Crosslinked Polyethylene (PEX) Tubing and Systems to Hot Chlorinated Water
Publisher: ASTM International
Year: 2010
ASTM G40-10a - Standard Terminology Relating to Wear and Erosion
Publisher: ASTM International
Year: 2010
ASTM C42/C42M-10 - Standard Test Method for Obtaining and Testing Drilled Cores and Sawed Beams of Concrete
Publisher: ASTM International
Year: 2010
ASTM C119-08e2 - Standard Terminology Relating to Dimension Stone
Publisher: ASTM International
Year: 2008
ASTM C125-10 - Standard Terminology Relating to Concrete and Concrete Aggregates
Publisher: ASTM International
Year: 2010
ASTM C138/C138M-10 - Standard Test Method for Density (Unit Weight), Yield, and Air Content (Gravimetric) of Concrete
Publisher: ASTM International
Year: 2010
ASTM C173/C173M-10a - Standard Test Method for Air Content of Freshly Mixed Concrete by the Volumetric Method
Publisher: ASTM International
Year: 2010
ASTM C617-10 - Standard Practice for Capping Cylindrical Concrete Specimens
Publisher: ASTM International
Year: 2010
ASTM E674-80(2001) - Standard Specification for Industrial Perforated Plate and Screens (Round Opening Series)
Publisher: ASTM International
Year: 2000
ASTM C827/C827M-10 - Standard Test Method for Change in Height at Early Ages of Cylindrical Specimens of Cementitious Mixtures
Publisher: ASTM International
Year: 2010
ASTM C873/C873M-10 - Standard Test Method for Compressive Strength of Concrete Cylinders Cast in Place in Cylindrical Molds
Publisher: ASTM International
Year: 2010
ASTM C1038/C1038M-10 - Standard Test Method for Expansion of Hydraulic Cement Mortar Bars Stored in Water
Publisher: ASTM International
Year: 2010
ASTM C1074-10 - Standard Practice for Estimating Concrete Strength by the Maturity Method
Publisher: ASTM International
Year: 2010
ASTM C1116/C1116M-10 - Standard Specification for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2010
ASTM C1134-90(2007)e1 - Standard Test Method for Water Retention of Rigid Thermal Insulations Following Partial Immersion
Publisher: ASTM International
Year: 2007
ASTM C1385/C1385M-10 - Standard Practice for Sampling Materials for Shotcrete
Publisher: ASTM International
Year: 2010
ASTM D2247-10 - Standard Practice for Testing Water Resistance of Coatings in 100% Relative Humidity
Publisher: ASTM International
Year: 2010
ASTM D7500-10 - Standard Test Method for Determination of Boiling Range Distribution of Distillates and Lubricating Base Oils—in Boiling Range from 100 to 735°C by Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D7503-10 - Standard Test Method for Measuring the Exchange Complex and Cation Exchange Capacity of Inorganic Fine-Grained Soils
Publisher: ASTM International
Year: 2010
ASTM A931-96(2002) - Standard Test Method for Tension Testing of Wire Ropes and Strand
Publisher: ASTM International
Year: 1996
ASTM E675-94(1998) - Standard Specification for Interchangeable Taper-Ground Stopcocks And Stoppers
Publisher: ASTM International
Year: 1998
ASTM D7585/D7585M-10 - Standard Practice for Evaluating Retroreflective Pavement Markings Using Portable Hand-Operated Instruments
Publisher: ASTM International
Year: 2010
ASTM E1354-10a - Standard Test Method for Heat and Visible Smoke Release Rates for Materials and Products Using an Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2010
ASTM F355-10a - Standard Test Method for Impact Attenuation of Playing Surface Systems and Materials
Publisher: ASTM International
Year: 2010
ASTM F1901-10 - Standard Specification for Polyethylene (PE) Pipe and Fittings for Roof Drain Systems
Publisher: ASTM International
Year: 2010
ASTM C138/C138M-10a - Standard Test Method for Density (Unit Weight), Yield, and Air Content (Gravimetric) of Concrete
Publisher: ASTM International
Year: 2010
ASTM C177-10 - Standard Test Method for Steady-State Heat Flux Measurements and Thermal Transmission Properties by Means of the Guarded-Hot-Plate Apparatus
Publisher: ASTM International
Year: 2010
ASTM C859-10a - Standard Terminology Relating to Nuclear Materials
Publisher: ASTM International
Year: 2010
ASTM C937-10 - Standard Specification for Grout Fluidifier for Preplaced-Aggregate Concrete
Publisher: ASTM International
Year: 2010
ASTM C938-10 - Standard Practice for Proportioning Grout Mixtures for Preplaced-Aggregate Concrete
Publisher: ASTM International
Year: 2010
ASTM C939-10 - Standard Test Method for Flow of Grout for Preplaced-Aggregate Concrete (Flow Cone Method)
Publisher: ASTM International
Year: 2010
ASTM E676-94(1998) - Standard Specification for Interchangeable Taper-Ground Joints
Publisher: ASTM International
Year: 1998
ASTM C941-10 - Standard Test Method for Water Retentivity of Grout Mixtures for Preplaced-Aggregate Concrete in the Laboratory
Publisher: ASTM International
Year: 2010
ASTM C942-10 - Standard Test Method for Compressive Strength of Grouts for Preplaced-Aggregate Concrete in the Laboratory
Publisher: ASTM International
Year: 2010
ASTM C943-10 - Standard Practice for Making Test Cylinders and Prisms for Determining Strength and Density of Preplaced-Aggregate Concrete in the Laboratory
Publisher: ASTM International
Year: 2010
ASTM C953-10 - Standard Test Method for Time of Setting of Grouts for Preplaced-Aggregate Concrete in the Laboratory
Publisher: ASTM International
Year: 2010
ASTM C1090-10 - Standard Test Method for Measuring Changes in Height of Cylindrical Specimens of Hydraulic-Cement Grout
Publisher: ASTM International
Year: 2010
ASTM C1550-10a - Standard Test Method for Flexural Toughness of Fiber Reinforced Concrete (Using Centrally Loaded Round Panel)
Publisher: ASTM International
Year: 2010
ASTM D996-10 - Standard Terminology of Packaging and Distribution Environments
Publisher: ASTM International
Year: 2010
ASTM D2412-10 - Standard Test Method for Determination of External Loading Characteristics of Plastic Pipe by Parallel-Plate Loading
Publisher: ASTM International
Year: 2010
ASTM D5684-10 - Standard Terminology Relating to Pile Floor Coverings
Publisher: ASTM International
Year: 2010
ASTM D6603-10 - Standard Guide for Labeling of UV-Protective Textiles
Publisher: ASTM International
Year: 2010
ASTM E677-94(1998) - Standard Specification for Interchangeable Spherical Ground Joints
Publisher: ASTM International
Year: 1997
ASTM E2544-10 - Standard Terminology for Three-Dimensional (3D) Imaging Systems
Publisher: ASTM International
Year: 2010
ASTM F1960-10 - Standard Specification for Cold Expansion Fittings with PEX Reinforcing Rings for Use with Cross-linked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2010
ASTM D4157-10 - Standard Test Method for Abrasion Resistance of Textile Fabrics (Oscillatory Cylinder Method)
Publisher: ASTM International
Year: 2010
ASTM E455-10 - Standard Method for Static Load Testing of Framed Floor or Roof Diaphragm Constructions for Buildings
Publisher: ASTM International
Year: 2010
ASTM E1643-10 - Standard Practice for Selection, Design, Installation, and Inspection of Water Vapor Retarders Used in Contact with Earth or Granular Fill Under Concrete Slabs
Publisher: ASTM International
Year: 2010
ASTM E2062-10a - Standard Guide for PDD Examination Standards of Practice
Publisher: ASTM International
Year: 2010
ASTM F2678-10 - Standard Practice for Preparing Panel Underlayments, Thick Poured Gypsum Concrete Underlayments, Thick Poured Lightweight Cellular Concrete Underlayments, and Concrete Subfloors with Underlayment Patching Compounds to Receive Resilient Flooring
Publisher: ASTM International
Year: 2010
ASTM F2753-10 - Standard Practice to Evaluate the Effect of Dynamic Rolling Load over Resilient Floor Covering System
Publisher: ASTM International
Year: 2010
ASTM A1060/A1060M-10 - Standard Specification for Zinc-Coated (Galvanized) Steel Welded Wire Reinforcement, Plain and Deformed, for Concrete
Publisher: ASTM International
Year: 2010
ASTM B86-10e1 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2010
ASTM E678-98 - Standard Practice for Evaluation of Technical Data
Publisher: ASTM International
Year: 1998
ASTM C915-79(2010) - Standard Specification for Precast Reinforced Concrete Crib Wall Members
Publisher: ASTM International
Year: 2010
ASTM C1504-04(2010) - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
Publisher: ASTM International
Year: 2010
ASTM C1504M-04(2010) - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains (Metric)
Publisher: ASTM International
Year: 2010
ASTM D2052-05(2010) - Standard Test Method for Colorfastness of Zippers to Drycleaning
Publisher: ASTM International
Year: 2010
ASTM D2053-99(2010) - Standard Test Method for Colorfastness of Zippers to Light
Publisher: ASTM International
Year: 2010
ASTM D2054-99(2010) - Standard Test Method for Colorfastness of Zipper Tapes to Crocking
Publisher: ASTM International
Year: 2010
ASTM E1699-10 - Standard Practice for Performing Value Analysis (VA) of Buildings and Building Systems and Other Constructed Projects
Publisher: ASTM International
Year: 2010
ASTM E2475-10 - Standard Guide for Process Understanding Related to Pharmaceutical Manufacture and Control
Publisher: ASTM International
Year: 2010
ASTM D4975-04(2010) - Standard Test Methods for Single-Filament Tire Bead Wire Made from Steel
Publisher: ASTM International
Year: 2009
ASTM E1921-10e1 - Standard Test Method for Determination of Reference Temperature, To, for Ferritic Steels in the Transition Range
Publisher: ASTM International
Year: 2010
ASTM E679-91(1997) - Standard Practice for Determination of Odor and Taste Thresholds By a Forced-Choice Ascending Concentration Series Method of Limits
Publisher: ASTM International
Year: 1997
ASTM D3157-05(2010)e1 - Standard Test Method for Rubber from Natural Sources—Color
Publisher: ASTM International
Year: 2010
ASTM D3950-10a - Standard Specification for Strapping, Nonmetallic (and Joining Methods)
Publisher: ASTM International
Year: 2010
ASTM D6478-10 - Standard Test Method for Determining Specific Packability of Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2010
ASTM E970-10 - Standard Test Method for Critical Radiant Flux of Exposed Attic Floor Insulation Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2010
ASTM B645-10 - Standard Practice for Linear-Elastic Plane-Strain Fracture Toughness Testing of Aluminum Alloys
Publisher: ASTM International
Year: 2010
ASTM C1360-10 - Standard Practice for Constant-Amplitude, Axial, Tension-Tension Cyclic Fatigue of Continuous Fiber-Reinforced Advanced Ceramics at Ambient Temperatures
Publisher: ASTM International
Year: 2010
ASTM C1361-10 - Standard Practice for Constant-Amplitude, Axial, Tension-Tension Cyclic Fatigue of Advanced Ceramics at Ambient Temperatures
Publisher: ASTM International
Year: 2010
ASTM D86-10a - Standard Test Method for Distillation of Petroleum Products at Atmospheric Pressure
Publisher: ASTM International
Year: 2010
ASTM D2057-05(2010) - Standard Test Method for Colorfastness of Zippers to Laundering
Publisher: ASTM International
Year: 2010
ASTM D2060-00(2010) - Standard Test Methods for Measuring Zipper Dimensions
Publisher: ASTM International
Year: 2010
ASTM E680-79(1999) - Standard Test Method for Drop Weight Impact Sensitivity Of Solid-Phase Hazardous Materials
Publisher: ASTM International
Year: 1999
ASTM D3693-02(2010) - Standard Specification for Labeled Length per Holder of Sewing Thread
Publisher: ASTM International
Year: 2010
ASTM D5006-10 - Standard Test Method for Measurement of Fuel System Icing Inhibitors (Ether Type) in Aviation Fuels
Publisher: ASTM International
Year: 2010
ASTM D5800-10 - Standard Test Method for Evaporation Loss of Lubricating Oils by the Noack Method
Publisher: ASTM International
Year: 2010
ASTM D6750-10a - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2010
ASTM D6984-10a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D7269/D7269M-10 - Standard Test Methods for Tensile Testing of Aramid Yarns
Publisher: ASTM International
Year: 2009
ASTM D7320-10a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIG, Spark-Ignition Engine
Publisher: ASTM International
Year: 2010
ASTM D4389/D4389M-04(2010)e1 - Standard Specification for Finished Glass Fabrics Woven From Rovings
Publisher: ASTM International
Year: 2010
ASTM D5238-10 - Standard Test Method for Smoldering Combustion Potential of Cotton-Based Batting (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM D6351-10 - Standard Test Method for Determination of Low Temperature Fluidity and Appearance of Hydraulic Fluids
Publisher: ASTM International
Year: 2010
ASTM E681-01 - Standard Test Method for Concentration Limits of Flammability of Chemicals (Vapors and Gases)
Publisher: ASTM International
Year: 2001
ASTM D6584-10 - Standard Test Method for Determination of Total Monoglyceride, Total Diglyceride, Total Triglyceride, and Free and Total Glycerin in B-100 Biodiesel Methyl Esters by Gas Chromatography
Publisher: ASTM International
Year: 2010
ASTM D7468-10a - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2010
ASTM E668-10 - Standard Practice for Application of Thermoluminescence-Dosimetry (TLD) Systems for Determining Absorbed Dose in Radiation-Hardness Testing of Electronic Devices
Publisher: ASTM International
Year: 2010
ASTM C1077-10c - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2010
ASTM D4872-99(2010) - Standard Test Method for Dielectric Testing of Wire and Cable Filling Compounds
Publisher: ASTM International
Year: 2010
ASTM D6395-10 - Standard Test Method for Flatwise Flexural Impact Resistance of Rigid Plastics
Publisher: ASTM International
Year: 2010
ASTM E1744-04(2010) - Standard Practice for View of Emergency Medical Care in the Electronic Health Record (Withdrawn 2017)
Publisher: ASTM International
Year: 2010
ASTM E1868-10 - Standard Test Method for Loss-On-Drying by Thermogravimetry
Publisher: ASTM International
Year: 2010
ASTM E2017-99(2010) - Standard Guide for Amendments to Health Information (Withdrawn 2017)
Publisher: ASTM International
Year: 2010
ASTM A139/A139M-04(2010) - Standard Specification for Electric-Fusion (Arc)-Welded Steel Pipe (NPS 4 and Over)
Publisher: ASTM International
Year: 2010
ASTM E682-92(2000) - Standard Practice for Liquid Chromatography Terms and Relationships
Publisher: ASTM International
Year: 1999
ASTM A618/A618M-04(2010) - Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
Publisher: ASTM International
Year: 2010
ASTM A822/A822M-04(2010) - Standard Specification for Seamless Cold-Drawn Carbon Steel Tubing for Hydraulic System Service
Publisher: ASTM International
Year: 2010
ASTM A972/A972M-00(2010) - Standard Specification for Fusion Bonded Epoxy-Coated Pipe Piles
Publisher: ASTM International
Year: 2010
ASTM A1005/A1005M-00(2010) - Standard Specification for Steel Line Pipe, Black, Plain End, Longitudinal and Helical Seam, Double Submerged-Arc Welded (Withdrawn 2014)
Publisher: ASTM International
Year: 2010
ASTM A1006/A1006M-00(2010) - Standard Specification for Steel Line Pipe, Black, Plain End, Laser Beam Welded (Withdrawn 2014)
Publisher: ASTM International
Year: 2010
ASTM D2863-10 - Standard Test Method for Measuring the Minimum Oxygen Concentration to Support Candle-Like Combustion of Plastics (Oxygen Index)
Publisher: ASTM International
Year: 2009
ASTM D3018/D3018M-10a - Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
Publisher: ASTM International
Year: 2010
ASTM D3769-10 - Standard Test Method for Microcellular Urethanes--High Temperature Sag
Publisher: ASTM International
Year: 2010
ASTM D4246-02(2010) - Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Operation
Publisher: ASTM International
Year: 2010
ASTM D6109-10 - Standard Test Methods for Flexural Properties of Unreinforced and Reinforced Plastic Lumber and Related Products
Publisher: ASTM International
Year: 2010
ASTM E683-91(2001) - Standard Practice for Installation and Service of Solar Space Heating Systems for One- and Two-Family Dwellings
Publisher: ASTM International
Year: 1991
ASTM E1239-04(2010) - Standard Practice for Description of Reservation/Registration-Admission, Discharge, Transfer (R-ADT) Systems for Electronic Health Record (EHR) Systems (Withdrawn 2017)
Publisher: ASTM International
Year: 2010
ASTM E1340-05(2010) - Standard Guide for Rapid Prototyping of Information Systems (Withdrawn 2017)
Publisher: ASTM International
Year: 2010
ASTM E1869-04(2010) - Standard Guide for Confidentiality, Privacy, Access, and Data Security Principles for Health Information Including Electronic Health Records
Publisher: ASTM International
Year: 2010
ASTM E2211-02(2010) - Standard Specification for Relationship Between a Person (Consumer) and a Supplier of an Electronic Personal (Consumer) Health Record (Withdrawn 2014)
Publisher: ASTM International
Year: 2010
ASTM E2364-04(2010) - Standard Guide to Speech Recognition Technology Products in Health Care (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E2733-10 - Standard Guide for Investigation of Equipment Problems and Releases for Petroleum Underground Storage Tank Systems
Publisher: ASTM International
Year: 2010
ASTM F493-10 - Standard Specification for Solvent Cements for Chlorinated Poly(Vinyl Chloride) (CPVC) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2010
ASTM D1896/D1896M-10 - Standard Practice for Transfer Molding Test Specimens of Thermosetting Compounds
Publisher: ASTM International
Year: 2010
ASTM D2463-10b - Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
Publisher: ASTM International
Year: 2010
ASTM D3641-10 - Standard Practice for Injection Molding Test Specimens of Thermoplastic Molding and Extrusion Materials
Publisher: ASTM International
Year: 2010
ASTM E684-95(2000) - Standard Practice for Approximate Determination of Current Density of Large-Diameter Ion Beams for Sputter Depth Profiling of Solid Surfaces
Publisher: ASTM International
Year: 2000
ASTM D5848-10e1 - Standard Test Method for Mass Per Unit Area of Pile Yarn Floor Coverings (Withdrawn 2019)
Publisher: ASTM International
Year: 2010
ASTM E202-10 - Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
Publisher: ASTM International
Year: 2010
See more:
1
30
40
50
60
70
80
81
82
83
84
85
86
87
88
89
90
91
92
93
100
110
120
130
140
150
200
230
Search Within Standards