ASTM E1642-00 - Standard Practice for General Techniques of Gas Chromatography Infrared (GC/IR) Analysis
Publisher: ASTM International
Year: 2000
ASTM D5539-94(2013) - Standard Specification for Seed Starter Mix
Publisher: ASTM International
Year: 2013
ASTM D5704-12a - Standard Test Method for Evaluation of the Thermal and Oxidative Stability of Lubricating Oils Used for Manual Transmissions and Final Drive Axles
Publisher: ASTM International
Year: 2012
ASTM D5708-12 - Standard Test Methods for Determination of Nickel, Vanadium, and Iron in Crude Oils and Residual Fuels by Inductively Coupled Plasma (ICP) Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2012
ASTM D6045-12 - Standard Test Method for Color of Petroleum Products by the Automatic Tristimulus Method
Publisher: ASTM International
Year: 2012
ASTM D7566-12a - Standard Specification for Aviation Turbine Fuel Containing Synthesized Hydrocarbons
Publisher: ASTM International
Year: 2012
ASTM E864-12 - Standard Practice for Surface Preparation of Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
Publisher: ASTM International
Year: 2012
ASTM E865-12 - Standard Specification for Structural Film Adhesives for Honeycomb Sandwich Panels
Publisher: ASTM International
Year: 2012
ASTM E1316-13 - Standard Terminology for Nondestructive Examinations
Publisher: ASTM International
Year: 2013
ASTM E1555-12 - Standard Specification for Structural Paste Adhesive for Sandwich Panel Repair
Publisher: ASTM International
Year: 2012
ASTM E1826-12 - Standard Specification for Low Volatile Organic Compound (VOC) Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded
Publisher: ASTM International
Year: 2012
ASTM E1643-98 - Standard Practice for Installation of Water Vapor Retarders Used in Contact with Earth or Granular Fill Under Concrete Slabs
Publisher: ASTM International
Year: 1998
ASTM E2852-13 - Standard Guide for Acquisition, Maintenance, Storage, and Use of Hazardous Material Detection Instrumentation
Publisher: ASTM International
Year: 2013
ASTM F1186-03(2013) - Standard Classification System for Chemicals According to Functional Groups
Publisher: ASTM International
Year: 2013
ASTM F1646-13 - Standard Terminology Relating to Safety and Traction for Footwear
Publisher: ASTM International
Year: 2012
ASTM F2088-13 - Standard Consumer Safety Specification for Infant Swings
Publisher: ASTM International
Year: 2013
ASTM F2991-13 - Standard Guide for Doubler Plate Repairs for Non-Classed Ship Structures (Withdrawn 2021)
Publisher: ASTM International
Year: 2013
ASTM D4028/D4028M-13 - Standard Specification for Solar Screening Woven from Vinyl-Coated Fiber Glass Yarn
Publisher: ASTM International
Year: 2012
ASTM D4647/D4647M-13 - Standard Test Methods for Identification and Classification of Dispersive Clay Soils by the Pinhole Test
Publisher: ASTM International
Year: 2012
ASTM F1359/F1359M-13 - Standard Test Method for Liquid Penetration Resistance of Protective Clothing or Protective Ensembles Under a Shower Spray While on a Mannequin
Publisher: ASTM International
Year: 2013
ASTM C1009-13 - Standard Guide for Establishing and Maintaining a Quality Assurance Program for Analytical Laboratories Within the Nuclear Industry
Publisher: ASTM International
Year: 2012
ASTM C1417M-13 - Standard Specification for Manufacture of Reinforced Concrete Sewer, Storm Drain, and Culvert Pipe for Direct Design (Metric)
Publisher: ASTM International
Year: 2013
ASTM E1644-98 - Standard Practice for Hot Plate Digestion of Dust Wipe Samples for the Determination of Lead
Publisher: ASTM International
Year: 1998
ASTM C1479-13 - Standard Practice for Installation of Precast Concrete Sewer, Storm Drain, and Culvert Pipe Using Standard Installations
Publisher: ASTM International
Year: 2013
ASTM C1479M-13 - Standard Practice for Installation of Precast Concrete Sewer, Storm Drain, and Culvert Pipe Using Standard Installations (Metric)
Publisher: ASTM International
Year: 2013
ASTM C1618M-05(2013) - Standard Test Method for Concrete Sanitary Sewer Pipe by Negative (Vacuum) or Positive Air Pressure (Metric)
Publisher: ASTM International
Year: 2013
ASTM C1618-05(2013) - Standard Test Method for Concrete Sanitary Sewer Pipe by Negative (Vacuum) or Positive Air Pressure
Publisher: ASTM International
Year: 2013
ASTM D750-12 - Standard Practice for Rubber Deterioration Using Artificial Weathering Apparatus
Publisher: ASTM International
Year: 2012
ASTM D832-07(2012) - Standard Practice for Rubber Conditioning For Low Temperature Testing
Publisher: ASTM International
Year: 2012
ASTM D945-06(2012) - Standard Test Methods for Rubber Properties in Compression or Shear (Mechanical Oscillograph)
Publisher: ASTM International
Year: 2012
ASTM D2261-13 - Standard Test Method for Tearing Strength of Fabrics by the Tongue (Single Rip) Procedure (Constant-Rate-of-Extension Tensile Testing Machine)
Publisher: ASTM International
Year: 2012
ASTM D7197-13 - Standard Table of Body Measurements for Misses Maternity Sizes Two to Twenty-Two (2-22)
Publisher: ASTM International
Year: 2012
ASTM E1753-13 - Standard Practice for Use of Qualitative Chemical Spot Test Kits for Detection of Lead in Dry Paint Films
Publisher: ASTM International
Year: 2012
ASTM E1645-01 - Standard Practice for the Preparation of Dried Paint Samples by Hotplate or Microwave Digestion for Subsequent Lead Analysis
Publisher: ASTM International
Year: 2001
ASTM F1972-05e1 - Standard Guide for Terminology Relating to Candles and Associated Accessory Items
Publisher: ASTM International
Year: 2005
ASTM F2580-13 - Standard Practice for Evaluation of Modular Connection of Proximally Fixed Femoral Hip Prosthesis
Publisher: ASTM International
Year: 2013
ASTM C76M-13 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2013
ASTM C76-13 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2013
ASTM C506M-13 - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2013
ASTM C506-13 - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2013
ASTM C507M-13 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2013
ASTM C507-13 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2013
ASTM C1193-13 - Standard Guide for Use of Joint Sealants
Publisher: ASTM International
Year: 2013
ASTM C1567-13 - Standard Test Method for Determining the Potential Alkali-Silica Reactivity of Combinations of Cementitious Materials and Aggregate (Accelerated Mortar-Bar Method)
Publisher: ASTM International
Year: 2012
ASTM B111-98e1 - Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
Publisher: ASTM International
Year: 1998
ASTM E1646-95 - Standard Test Method for Water Penetration of Exterior Metal Roof Panel Systems by Uniform Static Air Pressure Difference
Publisher: ASTM International
Year: 1994
ASTM C1661-13 - Standard Guide for Viewing Systems for Remotely Operated Facilities
Publisher: ASTM International
Year: 2012
ASTM D938-12 - Standard Test Method for Congealing Point of Petroleum Waxes, Including Petrolatum
Publisher: ASTM International
Year: 2012
ASTM D2136-02(2012) - Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
Publisher: ASTM International
Year: 2012
ASTM D3944-12 - Standard Test Method for Solidification Point of Petroleum Wax
Publisher: ASTM International
Year: 2012
ASTM D6700-01(2013) - Standard Practice for Use of Scrap Tire-Derived Fuel
Publisher: ASTM International
Year: 2013
ASTM F2990-12 - Standard Test Method for Commercial Coffee Brewers
Publisher: ASTM International
Year: 2012
ASTM C42/C42M-13 - Standard Test Method for Obtaining and Testing Drilled Cores and Sawed Beams of Concrete
Publisher: ASTM International
Year: 2012
ASTM C563-13 - Standard Test Method for Approximation of Optimum SO3 in Hydraulic Cement Using Compressive Strength
Publisher: ASTM International
Year: 2012
ASTM C822-13 - Standard Terminology Relating to Concrete Pipe and Related Products
Publisher: ASTM International
Year: 2013
ASTM C1012/C1012M-13 - Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution
Publisher: ASTM International
Year: 2012
ASTM E1647-98a - Standard Practice for Determining Contrast Sensitivity in Radioscopy
Publisher: ASTM International
Year: 1998
ASTM C1077-13 - Standard Practice for Agencies Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Testing Agency Evaluation
Publisher: ASTM International
Year: 2012
ASTM D6323-12e1 - Standard Guide for Laboratory Subsampling of Media Related to Waste Management Activities (Withdrawn 2018)
Publisher: ASTM International
Year: 2012
ASTM D7353-07(2013) - Standard Practice for Sampling of Liquids in Waste Management Activities Using a Peristaltic Pump
Publisher: ASTM International
Year: 2013
ASTM E2750-13 - Standard Guide for Extension of Data from Firestop Penetration System Tests Conducted in Accordance with ASTM
Publisher: ASTM International
Year: 2012
ASTM A53-79 - Standard Specification for Pipe, Steel, Black And Hot- Dipped, Zinc- Coated Welded And Seamless
Publisher: ASTM International
ASTM A242-79 - Standard Specification for High-Strength Low-Alloy Structural Steel
Publisher: ASTM International
ASTM A300-58 - Standard Specification for Steel Plates For Pressure Vessels For Service At Low Temperatures
Publisher: ASTM International
ASTM A325-79 - Standard Specification for High-Strength Bolts For Structural Steel Joints
Publisher: ASTM International
ASTM A441-79 - Standard Specification for High- Strength Low- Alloy Structural Manganese Vanadium Steel
Publisher: ASTM International
ASTM A490-79 - Standard Specification for Quenched And Tempered Alloy Steel Bolts For Structural Steel Joints
Publisher: ASTM International
ASTM E1648-95(2001) - Standard Reference Radiographs for Examination of Aluminum Fusion Welds
Publisher: ASTM International
Year: 2000
ASTM A525-79 - Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) By The Hot-Dip Process, General Requirements
Publisher: ASTM International
ASTM A572-79 - Standard Specification for High-Strength Low-Alloy Columbium-Vanadium Steels Of Structural Quality
Publisher: ASTM International
ASTM A588-79a - Standard Specification for High-Strength Low-Alloy Structural Steel With 50 000 psi Minimum Yield Point To 4 in. Thick
Publisher: ASTM International
ASTM A615-79 - Standard Specification for Deformed And Plain Billet-Steel Bars For Concrete Reinforcement
Publisher: ASTM International
ASTM A616-79 - Standard Specification for Rail-Steel Deformed And Plain Bars For Concrete Reinforcement
Publisher: ASTM International
ASTM A617-79 - Standard Specification for Axle-Steel Deformed And Plain Bars For Concrete Reinforcement
Publisher: ASTM International
ASTM A668-81a - Standard Specification for Steel Forgings, Carbon And Alloy, For General Industrial Use
Publisher: ASTM International
ASTM B117-73(1979) - Standard Method of Salt Spray (Fog) Testing
Publisher: ASTM International
ASTM B370-77 - Standard Specification for Copper Sheet And Strip For Building Construction
Publisher: ASTM International
ASTM B587-80 - Standard Specification for Welded Brass Tube
Publisher: ASTM International
ASTM E1649-00 - Standard Practice for Dosimetry in an Electron Beam Facility for Radiation Processing at Energies Between 300 keV and 25 MeV
Publisher: ASTM International
Year: 2000
ASTM C14-81 - Standard Specification for Concrete Sewer, Storm Drain, And Culvert Pipe
Publisher: ASTM International
ASTM C36-80 - Standard Specification for Gypsum Wallboard
Publisher: ASTM International
ASTM C37-81 - Standard Specification for Gypsum Lath
Publisher: ASTM International
ASTM C62-81 - Standard Specification for Building Brick (Solid Masonry Units Made From Clay Or Shale)
Publisher: ASTM International
ASTM C94-81 - Standard Specification for Ready-Mixed Concrete
Publisher: ASTM International
ASTM C150-56 - Standard Specifications for Portland Cement
Publisher: ASTM International
ASTM C150-81 - Standard Specification for Portland Cement
Publisher: ASTM International
ASTM C206-79 - Standard Specification for Finishing Hydrated Lime
Publisher: ASTM International
ASTM C212-60(1975) - Standard Specification for Structural Clay Facing Tile
Publisher: ASTM International
ASTM C212-60(1986) - Standard Specification for Structural Clay Facing Tile
Publisher: ASTM International
ASTM C216-81e1 - Standard Specification for Facing Brick (Solid Masonry Units Made From Clay Or Shale)
Publisher: ASTM International
ASTM C221-77 - Standard Specification for Corrugated Asbestos-Cement Sheets
Publisher: ASTM International
ASTM C270-80a - Standard Specification for Mortar For Unit Masonry
Publisher: ASTM International
ASTM C330-80 - Standard Specification for Lightweight Aggregates For Structural Concrete
Publisher: ASTM International
ASTM C412-81a - Standard Specification for Concrete Drain Tile
Publisher: ASTM International
ASTM C428-78 - Standard Specification for Asbestos-Cement Nonpressure Sewer Pipe
Publisher: ASTM International
ASTM C428-81(1985) - Standard Specification for Asbestos-Cement Nonpressure Sewer Pipe
Publisher: ASTM International
ASTM C530-70(1975) - Standard Specification for Structural Clay Non-Load-Bearing Screen Tile
Publisher: ASTM International
ASTM C530-70(1986) - Standard Specification for Structural Clay Non-Load Bearing Screen Tile
Publisher: ASTM International
ASTM C549-73 - Standard Specification for Perlite Loose Fill Insulation
Publisher: ASTM International
ASTM E1651-94(1999) - Standard Test Method for Total Luminous Reflectance Factor by Use of 30/t Integrating-Sphere Geometry
Publisher: ASTM International
Year: 1999
ASTM C549-81(1986) - Standard Specification for Perlite Loose Fill Insulation
Publisher: ASTM International
ASTM C588-80 - Standard Specification for Gypsum Base For Veneer Plasters
Publisher: ASTM International
ASTM C652-77 - Standard Specification for Hollow Brick (Hollow Masonry Units Made From Clay Or Shale)
Publisher: ASTM International
ASTM C654-80 - Standard Specification for Porous Concrete Pipe
Publisher: ASTM International
ASTM C655-77 - Standard Specification for Reinforced Concrete D-Load Culvert,,Storm Drain, And Sewer Pipe
Publisher: ASTM International
ASTM C726-81 - Standard Specification for Mineral Fiber And Mineral Fiber, Rigid Cellular Polyurethane Composite Roof Insulation Board
Publisher: ASTM International
ASTM C803-79 - Standard Test Method for Penetration Resistance Of Hardened Concrete
Publisher: ASTM International
ASTM C834-76(1986) - Standard Specification for Latex Sealing Compounds
Publisher: ASTM International
ASTM C840-79 - Standard Specification for Application And Finishing Of Gypsum Board
Publisher: ASTM International
ASTM C846-76(1982)e1 - Standard Practice for Application Of Structural Insulating Board (Fiberboard) Sheathing
Publisher: ASTM International
ASTM E1652-00 - Standard Specification for Magnesium Oxide and Aluminum Oxide Powder and Crushable Insulators Used in the Manufacture of Metal-Sheathed Platinum Resistance Thermometers, Base Metal Thermocouples, and Noble Metal Thermocouples
Publisher: ASTM International
Year: 2000
ASTM C902-79 - Standard Specification for Pedestrian And Light Traffic Paving Brick
Publisher: ASTM International
ASTM D93-80e1 - Standard Test Methods for Flash Point By Pensky-Martens Closed Tester
Publisher: ASTM International
ASTM D127-63(1977) - Standard Test Method for Drop Melting Point Of Petroleum Wax Including Petrolatum
Publisher: ASTM International
ASTM D227-81 - Standard Specification for Coal-Tar-Saturated Organic Felt Used In Roofing And Waterproofing
Publisher: ASTM International
ASTM D240-87e1 - Standard Test Method for Heat of Combustion of Liquid Hydrocarbon Fuels by Bomb Calorimeter
Publisher: ASTM International
ASTM D302-58(1975) - Standard Specification for Ethyl Acetate (85 To 88 Percent Grade)
Publisher: ASTM International
ASTM D362-75 - Standard Specification for Industrial Grade Toluene
Publisher: ASTM International
ASTM D388-77 - Standard Specification for Classification Of Coals By Rank
Publisher: ASTM International
ASTM D661-44(1975) - Standard Method of Evaluating Degree Of Cracking Of Exterior Paints
Publisher: ASTM International
ASTM D772-47(1975) - Standard Method of Evaluating Degree Of Flaking (Scaling) Of Exterior Paints
Publisher: ASTM International
ASTM E1653-94(1999) - Standard Guide for Specifying Dynamic Characteristics of Optical Radiation Transmitting Fiber Waveguides
Publisher: ASTM International
Year: 1999
ASTM D1143-81(1987)e1 - Standard Test Method for Piles Under Static Axial Compressive Load
Publisher: ASTM International
ASTM D1826-77 - Standard Test Method for Calorific Value Of Gases In Natural Gas Range By Continuous Recording Calorimeter
Publisher: ASTM International
ASTM D1946-77 - Standard Method for Analysis Of Reformed Gas By Gas Chromatography
Publisher: ASTM International
ASTM D2216-71 - Standard Method of Laboratory Determination Of Moisture Content Of Soil
Publisher: ASTM International
ASTM D2234-76 - Standard Methods for Collection Of A Gross Sample Of Coal
Publisher: ASTM International
ASTM D2247-68(1973) - Standard Method for Testing Coated Metal Specimens At 100% Relative Humidity
Publisher: ASTM International
ASTM D2321-74 - Recommended Practice for Underground Installation Of Flexible Thermoplastic Sewer Pipe
Publisher: ASTM International
ASTM D2487-69(1975) - Standard Test Method for Classification Of Soils For Engineering Purposes
Publisher: ASTM International
ASTM D2488-69(1975) - Recommended Practice for Description Of Soils (Visual-Manual Procedure)
Publisher: ASTM International
ASTM D2654-67 - Tentative Methods of Test for Amount Of Moisture In Textile Materials
Publisher: ASTM International
ASTM E1654-94(1999) - Standard Guide for Measuring Ionizing Radiation-Induced Spectral Changes in Optical Fibers and Cables for Use in Remote Raman FiberOptic Spectroscopy
Publisher: ASTM International
Year: 1999
ASTM D2661-78 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Drain, Waste, And Vent Pipe And Fittings
Publisher: ASTM International
ASTM D2665-78 - Standard Specification for Poly(inyl Chloride) (PVC) Plastic Drain, Waste, And Vent Pipe And Fittings
Publisher: ASTM International
ASTM D2729-78e1 - Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe And Fittings
Publisher: ASTM International
ASTM D2751-77ae1 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Sewer Pipe And Fittings
Publisher: ASTM International
ASTM D2898-77 - Standard Methods for Accelerated Weathering Of Fire-Retardant-Treated Wood For Fire Testing
Publisher: ASTM International
ASTM D2949-78 - Standard Specification for 3.25- In. Outside Diameter Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, And Vent Pipe And Fittings
Publisher: ASTM International
ASTM D3173-73 - Standard Test Method for Moisture In The Analysis Sample Of Coal And Coke
Publisher: ASTM International
ASTM D3176-74 - Standard Method for Ultimate Analysis Of Coal And Coke
Publisher: ASTM International
ASTM D3177-75 - Standard Test Methods for Total Sulfur In The Analysis Sample Of Coal And Coke
Publisher: ASTM International
ASTM D3370-76 - Standard Practices for Sampling Water
Publisher: ASTM International
ASTM E1655-00 - Standard Practices for Infrared Multivariate Quantitative Analysis
Publisher: ASTM International
Year: 2000
ASTM D3656-78 - Standard Specification for Insect Screening And Louver Cloth Woven From Vinyl-Coated-Glass Fiber Yarn
Publisher: ASTM International
ASTM E50-90 - Standard Practices for Apparatus, Reagents, and Safety Precautions for Chemical Analysis of Metals
Publisher: ASTM International
ASTM E77-66 - Standard Method for Inspection, Test, And Standardization Of Liquid-in-Glass Thermometers
Publisher: ASTM International
ASTM E84-81a - Standard Test Method for Surface Burning Characteristics Of Building Materials
Publisher: ASTM International
ASTM E108-80a - Standard Methods of Fire Tests Of Roof Coverings
Publisher: ASTM International
ASTM E163-80 - Standard Methods of Fire Tests Of Window Assemblies
Publisher: ASTM International
ASTM E274-79 - Standard Test Method for Skid Resistance Of Paved Surfaces Using A Full-Scale Tire
Publisher: ASTM International
ASTM E331-70(1975) - Standard Test Method for Water Penetration Of Exterior Windows, Curtain Walls, And Doors By Uniform Static Air Pressure Difference
Publisher: ASTM International
ASTM E447-74 - Standard Test Methods for Compressive Strength Of Masonry Prisms
Publisher: ASTM International
ASTM E695-79(1991) - Standard Method of Measuring Relative Resistance of Wall, Floor, and Roof Construction to Impact Loading
Publisher: ASTM International
ASTM B111M-98e1 - Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock [Metric]
Publisher: ASTM International
Year: 1998
ASTM E1656-94(2000) - Standard Guide for Classification of Automated Pavement Condition Survey Equipment
Publisher: ASTM International
Year: 1999
ASTM F146-80 - Standard Test Methods for Fluid Resistance Of Gasket Materials
Publisher: ASTM International
ASTM F377-80 - Standard Method for Calibration Of Braking Force For Testing Of Pneumatic Tires
Publisher: ASTM International
ASTM F405-77ae1 - Standard Specification for Corrugated Polyethylene (PE) Tubing And Fittings
Publisher: ASTM International
ASTM F628-79e1 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Drain, Waste, And Vent Pipe Having A Foam Core
Publisher: ASTM International
ASTM G26-70 - Recommended Practice for Operating Light - And Water-Exposure Apparatus (Xenon-Arc Type) For Exposure Of Nonmetallic Materials
Publisher: ASTM International
ASTM C1126-12a - Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
Publisher: ASTM International
Year: 2012
ASTM E2587-12 - Standard Practice for Use of Control Charts in Statistical Process Control
Publisher: ASTM International
Year: 2012
ASTM E2696-09e1 - Standard Practice for Life and Reliability Testing Based on the Exponential Distribution
Publisher: ASTM International
Year: 2009
ASTM F2987-12 - Standard Specification for Corrugated Polyethylene Pipe and Fittings for Mine Heap Leach Aeration Applications
Publisher: ASTM International
Year: 2012
ASTM C1289-12a - Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board
Publisher: ASTM International
Year: 2012
ASTM E1657-98(2001) - Standard Practice for Testing Variable-Wavelength Photometric Detectors Used in Liquid Chromatography
Publisher: ASTM International
Year: 2000
ASTM D2902-00(2013)e1 - Standard Specification for Fluoropolymer Resin Heat-Shrinkable Tubing for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D3144-00(2013)e1 - Standard Specification for Crosslinked Poly(Vinylidene Fluoride) Heat-Shrinkable Tubing for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D3212-07(2013) - Standard Specification for Joints for Drain and Sewer Plastic Pipes Using Flexible Elastomeric Seals
Publisher: ASTM International
Year: 2013
ASTM D5646-13 - Standard Terminology Relating to Seams and Stitches Used in Home Sewing
Publisher: ASTM International
Year: 2012
ASTM D5822-13 - Standard Test Method for Determining Seam Strength in Inflatable Restraint Cushions
Publisher: ASTM International
Year: 2012
ASTM D6644-01(2013) - Standard Test Method for Tension Strength of Sew-Through Flange Buttons
Publisher: ASTM International
Year: 2012
ASTM D6799-13 - Standard Terminology Relating to Inflatable Restraints
Publisher: ASTM International
Year: 2012
ASTM D7041-04(2010)e1 - Standard Test Method for Determination of Total Sulfur in Light Hydrocarbons, Motor Fuels, and Oils by Online Gas Chromatography with Flame Photometric Detection
Publisher: ASTM International
Year: 2010
ASTM E1823-12e - Standard Terminology Relating to Fatigue and Fracture Testing
Publisher: ASTM International
Year: 2012
ASTM E1823-12d - Standard Terminology Relating to Fatigue and Fracture Testing
Publisher: ASTM International
Year: 2012
ASTM E1658-96e1 - Standard Terminology for Expressing Conclusions of Forensic Document Examiners
Publisher: ASTM International
Year: 1999
ASTM E1823-12c - Standard Terminology Relating to Fatigue and Fracture Testing
Publisher: ASTM International
Year: 2012
ASTM E1823-12b - Standard Terminology Relating to Fatigue and Fracture Testing
Publisher: ASTM International
Year: 2012
ASTM E1823-12a - Standard Terminology Relating to Fatigue and Fracture Testing
Publisher: ASTM International
Year: 2012
ASTM E1823-12 - Standard Terminology Relating to Fatigue and Fracture Testing
Publisher: ASTM International
Year: 2012
ASTM E2910-12 - Standard Guide for Preferred Methods for Acceptance of Product
Publisher: ASTM International
Year: 2012
ASTM F1055-13 - Standard Specification for Electrofusion Type Polyethylene Fittings for Outside Diameter Controlled Polyethylene and Crosslinked Polyethylene (PEX) Pipe and Tubing
Publisher: ASTM International
Year: 2013
ASTM F2510/F2510M-07(2013) - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures and Corrugated High Density Polyethylene Drainage Pipes
Publisher: ASTM International
Year: 2013
ASTM UOP991-13 - Trace Chloride, Fluoride, and Bromide in Liquid Organics by Combustion Ion Chromatography (CIC)
Publisher: ASTM International
Year: 2013
ASTM UOP588-12 - Total, Inorganic, and Organic Chloride in Hydrocarbons
Publisher: ASTM International
ASTM E2856-12 - Standard Guide for Estimation of LNAPL Transmissivity
Publisher: ASTM International
Year: 2012
ASTM E1659-00 - Standard Test Methods Coating Weight and Chemical Analysis of Zinc-Nickel Alloy Electrolytically Coated on Steel Sheet
Publisher: ASTM International
Year: 2000
ASTM C78/C78M-10e1 - Standard Test Method for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
Publisher: ASTM International
Year: 2010
ASTM C1771-13 - Standard Test Method for Determination of Boron, Silicon, and Technetium in Hydrolyzed Uranium Hexafluoride by Inductively Coupled Plasma—Mass Spectrometer After Removal of Uranium by Solid Phase Extraction
Publisher: ASTM International
Year: 2012
ASTM E1265-04(2013) - Standard Test Method for Measuring Insertion Loss of Pneumatic Exhaust Silencers
Publisher: ASTM International
Year: 2013
ASTM E1508-12a - Standard Guide for Quantitative Analysis by Energy-Dispersive Spectroscopy
Publisher: ASTM International
Year: 2012
ASTM E1604-12 - Standard Guide for Behavioral Testing in Aquatic Toxicology
Publisher: ASTM International
Year: 2012
ASTM E1711-12 - Standard Guide for Measurement of Behavior During Fish Toxicity Tests
Publisher: ASTM International
Year: 2012
ASTM F1789-12a - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2012
ASTM F2658-07(2013) - Standard Specification for Type PSM Poly(Vinyl Chloride) (PVC) SDR 51 and SDR 64 Sewer Pipe and Fittings
Publisher: ASTM International
Year: 2013
ASTM C33/C33M-13 - Standard Specification for Concrete Aggregates
Publisher: ASTM International
Year: 2012
ASTM E1660-95a(1999) - Standard Classification for Serviceability of an Office Facility for Support for Office Work
Publisher: ASTM International
Year: 1999
ASTM C1184-13 - Standard Specification for Structural Silicone Sealants
Publisher: ASTM International
Year: 2013
ASTM C1770-13 - Standard Test Method for Determination of Loose and Tapped Bulk Density of Plutonium Oxide
Publisher: ASTM International
Year: 2012
ASTM D2825-13 - Standard Terminology Relating to Polishes and Related Materials
Publisher: ASTM International
Year: 2012
ASTM D5230-13 - Standard Test Method for Carbon Black—Automated Individual Pellet Hardness
Publisher: ASTM International
Year: 2012
ASTM E262-13 - Standard Test Method for Determining Thermal Neutron Reaction Rates and Thermal Neutron Fluence Rates by Radioactivation Techniques
Publisher: ASTM International
Year: 2012
ASTM E1921-13 - Standard Test Method for Determination of Reference Temperature, To , for Ferritic Steels in the Transition Range
Publisher: ASTM International
Year: 2012
ASTM E1921-12a - Standard Test Method for Determination of Reference Temperature, To , for Ferritic Steels in the Transition Range
Publisher: ASTM International
Year: 2012
ASTM F645-13 - Standard Guide for Selection, Design, and Installation of Thermoplastic Water- Pressure Piping Systems
Publisher: ASTM International
Year: 2012
ASTM F645-12a - Standard Guide for Selection, Design, and Installation of Thermoplastic Water- Pressure Piping Systems
Publisher: ASTM International
Year: 2012
ASTM B857-11e1 - Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Supported (ACSS/TW)
Publisher: ASTM International
Year: 2011
ASTM E1661-95a(1999) - Standard Classification for Serviceability of an Office Facility for Meetings and Group Effectiveness
Publisher: ASTM International
Year: 1999
ASTM B902-13 - Standard Specification for Compressed Round Stranded Copper Conductors, Hard, Medium-Hard, or Soft Using Single Input Wire Construction
Publisher: ASTM International
Year: 2013
ASTM C301-13 - Standard Test Methods for Vitrified Clay Pipe
Publisher: ASTM International
Year: 2012
ASTM C1089-13 - Standard Specification for Spun Cast Prestressed Concrete Poles
Publisher: ASTM International
Year: 2012
ASTM C1396/C1396M-13 - Standard Specification for Gypsum Board
Publisher: ASTM International
Year: 2012
ASTM D841-13 - Standard Specification for Nitration Grade Toluene
Publisher: ASTM International
Year: 2013
ASTM D1053-92a(2012) - Standard Test Methods for Rubber Property—Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
Publisher: ASTM International
Year: 2012
ASTM D2827-13 - Standard Specification for Styrene Monomer
Publisher: ASTM International
Year: 2013
ASTM D3847-01(2012) - Standard Practice for Rubber—Directions for Achieving Subnormal Test Temperatures
Publisher: ASTM International
Year: 2012
ASTM D5478-13 - Standard Test Methods for Viscosity of Materials by a Falling Needle Viscometer
Publisher: ASTM International
Year: 2013
ASTM D5498-12a - Standard Guide for Developing a Training Program for Personnel Performing Coating and Lining Work Inspection for Nuclear Facilities
Publisher: ASTM International
Year: 2012
ASTM E1662-95a(1999) - Standard Classification for Serviceability of an Office Facility for Sound and Visual Environment
Publisher: ASTM International
Year: 1999
ASTM D6355-07(2012) - Standard Test Method for Human Repeat Insult Patch Testing of Medical Gloves
Publisher: ASTM International
Year: 2012
ASTM D6413/D6413M-13 - Standard Test Method for Flame Resistance of Textiles (Vertical Test)
Publisher: ASTM International
Year: 2013
ASTM D7108-12 - Standard Guide for Establishing Qualifications for a Nuclear Coatings Specialist
Publisher: ASTM International
Year: 2012
ASTM D7167-12 - Standard Guide for Establishing Procedures to Monitor the Performance of Safety-Related Coating Service Level III Lining Systems in an Operating Nuclear Power Plant
Publisher: ASTM International
Year: 2012
ASTM D7198-05(2012) - Standard Specification for Disposable Embalming Gloves for Single-Use Applications
Publisher: ASTM International
Year: 2012
ASTM D7329-07(2012) - Standard Specification for Food Preparation and Food Handling (Food Service) Gloves
Publisher: ASTM International
Year: 2012
ASTM E96/E96M-12 - Standard Test Methods for Water Vapor Transmission of Materials
Publisher: ASTM International
Year: 2012
ASTM E958-13 - Standard Practice for Estimation of the Spectral Bandwidth of Ultraviolet-Visible Spectrophotometers
Publisher: ASTM International
Year: 2012
ASTM E1316-13a - Standard Terminology for Nondestructive Examinations
Publisher: ASTM International
Year: 2013
ASTM E2632/E2632M-13 - Standard Test Method for Evaluating the Under-Deck Fire Test Response of Deck Materials
Publisher: ASTM International
Year: 2013
ASTM E1663-01 - Standard Classification for Serviceability of an Office Facility for Typical Office Information Technology
Publisher: ASTM International
Year: 2001
ASTM F1930-13 - Standard Test Method for Evaluation of Flame Resistant Clothing for Protection Against Fire Simulations Using an Instrumented Manikin
Publisher: ASTM International
Year: 2013
ASTM D7119/D7119M-13 - Standard Guide for Sampling Spray Polyurethane Foam and Coating in Roofing
Publisher: ASTM International
Year: 2013
ASTM UOP291-13 - Total Chloride in Alumina and Silica-Alumina Catalysts by Microwave Digestion and Potentiometric Titration
Publisher: ASTM International
Year: 2013
ASTM D360-12 - Standard Specification for Shellac Varnishes
Publisher: ASTM International
Year: 2012
ASTM B39-79(2013) - Standard Specification for Nickel
Publisher: ASTM International
Year: 2013
ASTM B333-03(2013) - Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2013
ASTM B335-03(2013) - Standard Specification for Nickel-Molybdenum Alloy Rod
Publisher: ASTM International
Year: 2013
ASTM B536-07(2013) - Standard Specification for Nickel-Iron-Chromium-Silicon Alloys (UNS N08330 and N08332) Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2013
ASTM B582-07(2013) - Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2013
ASTM B620-03(2013) - Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2013
ASTM E1664-95a(1999) - Standard Classification for Serviceability of an Office Facility for Layout and Building Factors
Publisher: ASTM International
Year: 1999
ASTM B639-02(2013) - Standard Specification for Precipitation Hardening Cobalt-Containing Alloys (UNS R30155 and UNS R30816) Rod, Bar, Forgings, and Forging Stock for High-Temperature Service
Publisher: ASTM International
Year: 2013
ASTM B670-07(2013) - Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service
Publisher: ASTM International
Year: 2013
ASTM B672-02(2013) - Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
Publisher: ASTM International
Year: 2013
ASTM D2598-12 - Standard Practice for Calculation of Certain Physical Properties of Liquefied Petroleum (LP) Gases from Compositional Analysis
Publisher: ASTM International
Year: 2012
ASTM D4845-10e1 - Standard Terminology Relating to Wool
Publisher: ASTM International
Year: 2010
ASTM D4857-12 - Standard Test Method for Determination of the Ability of Lubricants to Minimize Ring Sticking and Piston Deposits in Two-Stroke-Cycle Gasoline Engines Other Than Outboards (Withdrawn 2021)
Publisher: ASTM International
Year: 2012
ASTM D6121-12a - Standard Test Method for Evaluation of Load-Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles
Publisher: ASTM International
Year: 2012
ASTM E2750-13e1 - Standard Guide for Extension of Data from Penetration Firestop System Tests Conducted in Accordance with ASTM
Publisher: ASTM International
Year: 2012
ASTM F2901-13 - Standard Guide for Selecting Tests to Evaluate Potential Neurotoxicity of Medical Devices
Publisher: ASTM International
Year: 2013
ASTM F2962-13 - Standard Practice for Conformity Assessment of Protective Clothing Worn by Operators Applying Pesticides (Withdrawn 2019)
Publisher: ASTM International
Year: 2013
ASTM E1665-95a(1999) - Standard Classification for Serviceability of an Office Facility for Facility Protection
Publisher: ASTM International
Year: 1999
ASTM C70-13 - Standard Test Method for Surface Moisture in Fine Aggregate
Publisher: ASTM International
Year: 2013
ASTM D470-13 - Standard Test Methods for Crosslinked Insulations and Jackets for Wire and Cable
Publisher: ASTM International
Year: 2013
ASTM D5681-13 - Standard Terminology for Waste and Waste Management
Publisher: ASTM International
Year: 2013
ASTM E2567-13 - Standard Test Method for Determining Nodularity And Nodule Count In Ductile Iron Using Image Analysis
Publisher: ASTM International
Year: 2013
ASTM E2567-12a - Standard Test Method for Determining Nodularity And Nodule Count In Ductile Iron Using Image Analysis
Publisher: ASTM International
Year: 2012
ASTM E2877-12e1 - Standard Guide for Digital Contact Thermometers
Publisher: ASTM International
Year: 2012
ASTM F2624-12 - Standard Test Method for Static, Dynamic, and Wear Assessment of Extra-Discal Single Level Spinal Constructs
Publisher: ASTM International
Year: 2012
ASTM A1081/A1081M-12 - Standard Test Method for Evaluating Bond of Seven-Wire Steel Prestressing Strand
Publisher: ASTM International
Year: 2012
ASTM B675-02(2013) - Standard Specification for UNS N08367 Welded Pipe
Publisher: ASTM International
Year: 2013
ASTM B690-02(2013) - Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
Publisher: ASTM International
Year: 2013
ASTM B114-90(2001) - Standard Test Method for Temperature-Resistance Constants of Sheet Materials for Shunts and Precision Resistors
Publisher: ASTM International
Year: 2000
ASTM E1666-95a(1999) - Standard Classification for Serviceability of an Office Facility for Work Outside Normal Hours or Conditions
Publisher: ASTM International
Year: 1999
ASTM B691-02(2013) - Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Rod, Bar, and Wire
Publisher: ASTM International
Year: 2013
ASTM B730-08(2013) - Standard Specification for Welded Nickel (UNS N02200/UNS N02201) and Nickel Copper Alloy (UNS N04400) Tube
Publisher: ASTM International
Year: 2013
ASTM B739-03(2013) - Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Tube
Publisher: ASTM International
Year: 2013
ASTM B751-08(2013) - Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Tube
Publisher: ASTM International
Year: 2013
ASTM B804-02(2013) - Standard Specification for UNS N08367 and UNS N08926 Welded Pipe
Publisher: ASTM International
Year: 2013
ASTM B818-03(2013) - Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
Publisher: ASTM International
Year: 2013
ASTM D971-12 - Standard Test Method for Interfacial Tension of Oil Against Water by the Ring Method
Publisher: ASTM International
Year: 2012
ASTM D1322-12e1 - Standard Test Method for Smoke Point of Kerosine and Aviation Turbine Fuel
Publisher: ASTM International
Year: 2012
ASTM D2225-04(2012) - Standard Test Methods for Silicone Fluids Used for Electrical Insulation
Publisher: ASTM International
Year: 2012
ASTM D2477-07(2012) - Standard Test Method for Dielectric Breakdown Voltage and Dielectric Strength of Insulating Gases at Commercial Power Frequencies
Publisher: ASTM International
Year: 2012
ASTM E1667-95a(1999) - Standard Classification for Serviceability of an Office Facility for Image to the Public and Occupants
Publisher: ASTM International
Year: 1999
ASTM D3241-12 - Standard Test Method for Thermal Oxidation Stability of Aviation Turbine Fuels
Publisher: ASTM International
Year: 2012
ASTM D3283-98(2012) - Standard Specification for Air as an Electrical Insulating Material
Publisher: ASTM International
Year: 2012
ASTM D4806-12 - Standard Specification for Denatured Fuel Ethanol for Blending with Gasolines for Use as Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2012
ASTM D5312/D5312M-12(2013) - Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Freezing and Thawing Conditions
Publisher: ASTM International
Year: 2013
ASTM D5798-12 - Standard Specification for Ethanol Fuel Blends for Flexible-Fuel Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2012
ASTM D7795-12 - Standard Test Method for Acidity in Ethanol and Ethanol Blends by Titration
Publisher: ASTM International
Year: 2012
ASTM E1174-13 - Standard Test Method for Evaluation of the Effectiveness of Health Care Personnel Handwash Formulations
Publisher: ASTM International
Year: 2013
ASTM E1556-12 - Standard Specification for Epoxy Resin System for Composite Skin, Honeycomb Sandwich Panel Repair
Publisher: ASTM International
Year: 2012
ASTM E2632/E2632M-13e1 - Standard Test Method for Evaluating the Under-Deck Fire Test Response of Deck Materials
Publisher: ASTM International
Year: 2013
ASTM F1891-12 - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2012
ASTM E1668-95a(1999) - Standard Classification for Serviceability of an Office Facility for Amenities to Attract and Retain Staff
Publisher: ASTM International
Year: 1999
ASTM F2723-13 - Standard Test Method for Evaluating Mobile Bearing Knee Tibial Baseplate/Bearing Resistance to Dynamic Disassociation
Publisher: ASTM International
Year: 2013
ASTM B581-02(2013)e1 - Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
Publisher: ASTM International
Year: 2013
ASTM D2513-99 - Standard Specification for Thermoplastic Gas Pressure Pipe, Tubing, and Fittings
Publisher: ASTM International
Year: 1999
ASTM C890-13 - Standard Practice for Minimum Structural Design Loading for Monolithic or Sectional Precast Concrete Water and Wastewater Structures
Publisher: ASTM International
Year: 2013
ASTM D6686-01(2013) - Standard Test Method for Evaluation of Tannin Stain Resistance of Coatings
Publisher: ASTM International
Year: 2013
ASTM D6736-08(2013) - Standard Test Method for Burnish Resistance of Latex Paints
Publisher: ASTM International
Year: 2013
ASTM F412-13 - Standard Terminology Relating to Plastic Piping Systems
Publisher: ASTM International
Year: 2013
ASTM A1039/A1039M-13 - Standard Specification for Steel, Sheet, Hot Rolled, Carbon, Commercial, Structural, and High-Strength Low-Alloy, Produced by Twin-Roll Casting Process
Publisher: ASTM International
Year: 2013
ASTM C566-13 - Standard Test Method for Total Evaporable Moisture Content of Aggregate by Drying
Publisher: ASTM International
Year: 2013
ASTM C642-13 - Standard Test Method for Density, Absorption, and Voids in Hardened Concrete
Publisher: ASTM International
Year: 2013
ASTM E1669-95a(1999) - Standard Classification for Serviceability of an Office Facility for Location, Access and Wayfinding
Publisher: ASTM International
Year: 1999
ASTM C1585-13 - Standard Test Method for Measurement of Rate of Absorption of Water by Hydraulic-Cement Concretes
Publisher: ASTM International
Year: 2013
ASTM D2467-13 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
Publisher: ASTM International
Year: 2013
ASTM D6653/D6653M-13 - Standard Test Methods for Determining the Effects of High Altitude on Packaging Systems by Vacuum Method
Publisher: ASTM International
Year: 2013
ASTM D6984-12a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2012
ASTM D7825-12 - Standard Guide for Generating a Process Stream Property Value through the Application of a Process Stream Analyzer
Publisher: ASTM International
Year: 2012
ASTM D2420-12a - Standard Test Method for Hydrogen Sulfide in Liquefied Petroleum (LP) Gases (Lead Acetate Method)
Publisher: ASTM International
Year: 2012
ASTM D3700-12 - Standard Practice for Obtaining LPG Samples Using a Floating Piston Cylinder
Publisher: ASTM International
Year: 2012
ASTM D4741-12 - Standard Test Method for Measuring Viscosity at High Temperature and High Shear Rate by Tapered-Plug Viscometer
Publisher: ASTM International
Year: 2012
ASTM D1267-12 - Standard Test Method for Gage Vapor Pressure of Liquefied Petroleum (LP) Gases (LP-Gas Method)
Publisher: ASTM International
Year: 2012
ASTM D1353-13 - Standard Test Method for Nonvolatile Matter in Volatile Solvents for Use in Paint, Varnish, Lacquer, and Related Products
Publisher: ASTM International
Year: 2013
ASTM E1670-95a(1999) - Standard Classification for Serviceability of an Office Facility for Management of Operations and Maintenance
Publisher: ASTM International
Year: 1999
ASTM D1545-13 - Standard Test Method for Viscosity of Transparent Liquids by Bubble Time Method
Publisher: ASTM International
Year: 2013
ASTM D2881-12 - Standard Classification for Metalworking Fluids and Related Materials
Publisher: ASTM International
Year: 2012
ASTM D3828-12a - Standard Test Methods for Flash Point by Small Scale Closed Cup Tester
Publisher: ASTM International
Year: 2012
ASTM D4306-12c - Standard Practice for Aviation Fuel Sample Containers for Tests Affected by Trace Contamination
Publisher: ASTM International
Year: 2012
ASTM D4814-12 - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2012
ASTM D5305-12 - Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
Publisher: ASTM International
Year: 2012
ASTM D5453-12 - Standard Test Method for Determination of Total Sulfur in Light Hydrocarbons, Spark Ignition Engine Fuel, Diesel Engine Fuel, and Engine Oil by Ultraviolet Fluorescence
Publisher: ASTM International
Year: 2012
ASTM D6080-12a - Standard Practice for Defining the Viscosity Characteristics of Hydraulic Fluids
Publisher: ASTM International
Year: 2012
ASTM D6469-12 - Standard Guide for Microbial Contamination in Fuels and Fuel Systems
Publisher: ASTM International
Year: 2012
ASTM E1671-95a(1999) - Standard Classification for Serviceability of an Office Facility for Cleanliness
Publisher: ASTM International
Year: 1999
ASTM D7139-09e2 - Standard Terminology for Cotton Fibers
Publisher: ASTM International
Year: 2009
ASTM D7157-12 - Standard Test Method for Determination of Intrinsic Stability of Asphaltene-Containing Residues, Heavy Fuel Oils, and Crude Oils (n -Heptane Phase Separation; Optical Detection)
Publisher: ASTM International
Year: 2012
ASTM D7501-12a - Standard Test Method for Determination of Fuel Filter Blocking Potential of Biodiesel (B100) Blend Stock by Cold Soak Filtration Test (CSFT)
Publisher: ASTM International
Year: 2012
ASTM E18-12 - Standard Test Methods for Rockwell Hardness of Metallic Materials
Publisher: ASTM International
Year: 2012
ASTM E975-13 - Standard Practice for X-Ray Determination of Retained Austenite in Steel with Near Random Crystallographic Orientation
Publisher: ASTM International
Year: 2013
ASTM E2681-13 - Standard Guide for Environmental Management of Underground Storage Tank Systems Storing Hazardous Substances or Petroleum
Publisher: ASTM International
Year: 2013
ASTM E2867-13 - Standard Practice for Estimating Uncertainty of Test Results Derived from Spectrophotometry
Publisher: ASTM International
Year: 2012
ASTM G5-13 - Standard Reference Test Method for Making Potentiodynamic Anodic Polarization Measurements
Publisher: ASTM International
Year: 2013
ASTM G5-12 - Standard Reference Test Method for Making Potentiostatic and Potentiodynamic Anodic Polarization Measurements
Publisher: ASTM International
Year: 2012
ASTM D86-12 - Standard Test Method for Distillation of Petroleum Products at Atmospheric Pressure
Publisher: ASTM International
Year: 2012
ASTM E1672-95(2001)e1 - Standard Guide for Computed Tomography (CT) System Selection
Publisher: ASTM International
Year: 1995
ASTM D97-12 - Standard Test Method for Pour Point of Petroleum Products
Publisher: ASTM International
Year: 2012
ASTM D446-12 - Standard Specifications and Operating Instructions for Glass Capillary Kinematic Viscometers
Publisher: ASTM International
Year: 2012
ASTM D482-12 - Standard Test Method for Ash from Petroleum Products
Publisher: ASTM International
Year: 2012
ASTM D713-12 - Standard Practice for Conducting Road Service Tests on Fluid Traffic Marking Materials
Publisher: ASTM International
Year: 2012
ASTM D1160-12 - Standard Test Method for Distillation of Petroleum Products at Reduced Pressure
Publisher: ASTM International
Year: 2012
ASTM D1264-12 - Standard Test Method for Determining the Water Washout Characteristics of Lubricating Greases
Publisher: ASTM International
Year: 2012
ASTM D1500-12 - Standard Test Method for ASTM Color of Petroleum Products (ASTM Color Scale)
Publisher: ASTM International
Year: 2012
ASTM D1835-12 - Standard Specification for Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2012
ASTM D1838-12a - Standard Test Method for Copper Strip Corrosion by Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2012
ASTM D2068-12a - Standard Test Method for Determining Filter Blocking Tendency
Publisher: ASTM International
Year: 2012
ASTM E1674-99 - Standard Test Method for Cardiac Sensitization Study on Dogs
Publisher: ASTM International
Year: 1999
ASTM D7112-12 - Standard Test Method for Determining Stability and Compatibility of Heavy Fuel Oils and Crude Oils by Heavy Fuel Oil Stability Analyzer (Optical Detection)
Publisher: ASTM International
Year: 2012
ASTM D7170-12a - Standard Test Method for Determination of Derived Cetane Number (DCN) of Diesel Fuel Oils—Fixed Range Injection Period, Constant Volume Combustion Chamber Method
Publisher: ASTM International
Year: 2012
ASTM D7427-08e2 - Standard Test Method for Immunological Measurement of Four Principal Allergenic Proteins (Hev b 1, 3, 5 and 6.02) in Natural Rubber and Its Products Derived from Latex
Publisher: ASTM International
Year: 2008
ASTM E561-10e2 - Standard Test Method for K-R Curve Determination
Publisher: ASTM International
Year: 2010
ASTM E1820-11e1 - Standard Test Method for Measurement of Fracture Toughness
Publisher: ASTM International
Year: 2011
ASTM E2472-12e1 - Standard Test Method for Determination of Resistance to Stable Crack Extension under Low-Constraint Conditions
Publisher: ASTM International
Year: 2012
ASTM E2760-10e2 - Standard Test Method for Creep-Fatigue Crack Growth Testing
Publisher: ASTM International
Year: 2010
ASTM G187-12a - Standard Test Method for Measurement of Soil Resistivity Using the Two-Electrode Soil Box Method
Publisher: ASTM International
Year: 2012
ASTM C76-13a - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2013
ASTM C506M-13a - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2013
ASTM D6151-97 - Standard Practice for Using Hollow-Stem Augers for Geotechnical Exploration and Soil Sampling
Publisher: ASTM International
Year: 1996
ASTM C506-13a - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2013
ASTM C507M-13a - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2013
ASTM C507-13a - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2013
ASTM D887-13 - Standard Practices for Sampling Water-Formed Deposits
Publisher: ASTM International
Year: 2012
ASTM D934-13 - Standard Practices for Identification of Crystalline Compounds in Water-Formed Deposits By X-Ray Diffraction
Publisher: ASTM International
Year: 2012
ASTM D2035-13 - Standard Practice for Coagulation-Flocculation Jar Test of Water
Publisher: ASTM International
Year: 2012
ASTM D2332-13 - Standard Practice for Analysis of Water-Formed Deposits by Wavelength-Dispersive X-Ray Fluorescence
Publisher: ASTM International
Year: 2012
ASTM D2354-10e1 - Standard Test Method for Minimum Film Formation Temperature (MFFT) of Emulsion Vehicles
Publisher: ASTM International
Year: 2010
ASTM D2777-13 - Standard Practice for Determination of Precision and Bias of Applicable Test Methods of Committee D19 on Water
Publisher: ASTM International
Year: 2012
ASTM D4188-13 - Standard Practice for Performing Pressure In-Line Coagulation-Flocculation-Filtration Test in Water
Publisher: ASTM International
Year: 2012
ASTM E1675-95a - Standard Practice for Sampling Two-Phase Geothermal Fluid for Purposes of Chemical Analysis
Publisher: ASTM International
Year: 1994
ASTM D4505-12 - Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
Publisher: ASTM International
Year: 2012
ASTM D4520-13 - Standard Practice for Determining Water Injectivity Through the Use of On-Site Floods
Publisher: ASTM International
Year: 2012
ASTM D4592-12 - Standard Specification for Preformed Retroreflective Pavement Marking Tape for Limited Service Life
Publisher: ASTM International
Year: 2012
ASTM D5167-13 - Standard Practice for Melting of Hot-Applied Joint and Crack Sealant and Filler for Evaluation
Publisher: ASTM International
Year: 2012
ASTM D5463-13 - Standard Guide for Use of Test Kits to Measure Inorganic Constituents in Water
Publisher: ASTM International
Year: 2012
ASTM D6071-13 - Standard Test Method for Low Level Sodium in High Purity Water by Graphite Furnace Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2012
ASTM D7784-12 - Standard Practice for the Rapid Assessment of Gamma-ray Emitting Radionuclides in Environmental Media by Gamma Spectrometry
Publisher: ASTM International
Year: 2012
ASTM D7852-13 - Standard Practice for Use of an Electrically Conductive Geotextile for Leak Location Surveys
Publisher: ASTM International
Year: 2013
ASTM E2883-13 - Standard Guide for Standard Guide for the Evaluation, and Calibration, Continuous Friction Measurement Equipment (CFME)
Publisher: ASTM International
Year: 2012
ASTM F2888-13 - Standard Test Method for Platelet Leukocyte Count—An In-Vitro Measure for Hemocompatibility Assessment of Cardiovascular Materials
Publisher: ASTM International
Year: 2013
ASTM B115-00 - Standard Specification for Electrolytic Copper Cathode
Publisher: ASTM International
Year: 2000
ASTM E1676-97 - Standard Guide for Conducting Laboratory Soil Toxicity or Bioaccumulation Tests With the Lumbricid Earthworm Eisenia Fetida
Publisher: ASTM International
Year: 1996
ASTM G202-12 - Standard Test Method for Using Atmospheric Pressure Rotating Cage
Publisher: ASTM International
Year: 2012
ASTM D5/D5M-13 - Standard Test Method for Penetration of Bituminous Materials
Publisher: ASTM International
Year: 2012
ASTM D4964-96(2012)e1 - Standard Test Method for Tension and Elongation of Elastic Fabrics (Constant-Rate-of-Extension Type Tensile Testing Machine)
Publisher: ASTM International
Year: 2012
ASTM D6890-12a - Standard Test Method for Determination of Ignition Delay and Derived Cetane Number (DCN) of Diesel Fuel Oils by Combustion in a Constant Volume Chamber
Publisher: ASTM International
Year: 2012
ASTM E2906/E2906M-13 - Standard Practice for Acoustic Pulse Reflectometry Examination of Tube Bundles
Publisher: ASTM International
Year: 2013
ASTM F543-07e2 - Standard Specification and Test Methods for Metallic Medical Bone Screws
Publisher: ASTM International
Year: 2007
ASTM F552-02(2013) - Standard Terminology Relating to Chain Link Fencing
Publisher: ASTM International
Year: 2013
ASTM F626-08(2013) - Standard Specification for Fence Fittings
Publisher: ASTM International
Year: 2013
ASTM F934-96(2013) - Standard Specification for Standard Colors for Polymer-Coated Chain Link Fence Materials
Publisher: ASTM International
Year: 2013
ASTM F1379-95(2013) - Standard Terminology Relating to Barbed Tape
Publisher: ASTM International
Year: 2013
ASTM E1677-95(2000) - Standard Specification for an Air Retarder (AR) Material or System for Low-Rise Framed Building Walls
Publisher: ASTM International
Year: 2000
ASTM F1664-08(2013) - Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Tension Wire Used with Chain-Link Fence
Publisher: ASTM International
Year: 2013
ASTM F1665-08(2013) - Standard Specification for Poly(Vinyl Chloride) (PVC) and Other Conforming Organic Polymer-Coated Steel Barbed Wire Used With Chain-Link Fence
Publisher: ASTM International
Year: 2013
ASTM F1820-13 - Standard Test Method for Determining the Forces for Disassembly of Modular Acetabular Devices
Publisher: ASTM International
Year: 2013
ASTM F1908-08(2013) - Standard Guide for Fences for Residential Outdoor Swimming Pools, Hot Tubs, and Spas
Publisher: ASTM International
Year: 2013
ASTM F1910-98(2013) - Standard Specification for Long Barbed Tape Obstacles
Publisher: ASTM International
Year: 2013
ASTM F2698-08(2013) - Standard Guide for Fences for Above-Ground and In-ground Skate Park Facilities
Publisher: ASTM International
Year: 2013
ASTM F2699-08(2013) - Standard Guide for Fences for Commercial and Public Outdoor Water Spray/Play Areas
Publisher: ASTM International
Year: 2013
ASTM C533-13 - Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2013
ASTM C674-13 - Standard Test Methods for Flexural Properties of Ceramic Whiteware Materials
Publisher: ASTM International
Year: 2013
ASTM C900-13 - Standard Test Method for Pullout Strength of Hardened Concrete
Publisher: ASTM International
Year: 2013
ASTM E1678-97 - Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
Publisher: ASTM International
Year: 1997
ASTM C1145-06(2013) - Standard Terminology of Advanced Ceramics
Publisher: ASTM International
Year: 2013
ASTM C1470-06(2013) - Standard Guide for Testing the Thermal Properties of Advanced Ceramics
Publisher: ASTM International
Year: 2013
ASTM C1696-13 - Standard Guide for Industrial Thermal Insulation Systems
Publisher: ASTM International
Year: 2013
ASTM D2308-07(2013) - Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
Publisher: ASTM International
Year: 2013
ASTM D2942-02(2013) - Standard Test Method for Total Acid Acceptance of Halogenated Organic Solvents (Nonreflux Methods)
Publisher: ASTM International
Year: 2013
ASTM D3554-07(2013) - Standard Specification for Track-Resistant Black Thermoplastic High-Density Polyethylene Insulation for Wire and Cable, 75 °C Operation
Publisher: ASTM International
Year: 2013
ASTM D3555-07(2013) - Standard Specification for Track-Resistant Black Crosslinked Polyethylene Insulation for Wire and Cable, 90 °C Operation
Publisher: ASTM International
Year: 2013
ASTM D5960-03(2013) - Standard Specification for Technical Grade Ethylene Dichloride
Publisher: ASTM International
Year: 2013
ASTM D6413/D6413M-13a - Standard Test Method for Flame Resistance of Textiles (Vertical Test)
Publisher: ASTM International
Year: 2013
ASTM E543-13 - Standard Specification for Agencies Performing Nondestructive Testing
Publisher: ASTM International
Year: 2013
ASTM E1679-95(1999) - Standard Practice for Setting the Requirements for the Serviceability of a Building or Building-Related Facility
Publisher: ASTM International
Year: 1999
ASTM F628-12e1 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
Publisher: ASTM International
Year: 2012
ASTM F959M-13 - Standard Specification for Compressible-Washer-Type Direct Tension Indicators for Use With Structural Fasteners (Metric) (Withdrawn 2016)
Publisher: ASTM International
Year: 2013
ASTM F959-13 - Standard Specification for Compressible-Washer-Type Direct Tension Indicators for Use with Structural Fasteners
Publisher: ASTM International
Year: 2013
ASTM F1703-13 - Standard Guide for Skating and Ice Hockey Playing Facilities
Publisher: ASTM International
Year: 2012
ASTM F1713-08(2013) - Standard Specification for Wrought Titanium-13Niobium-13Zirconium Alloy for Surgical Implant Applications (UNS R58130)
Publisher: ASTM International
Year: 2013
ASTM F1830-97(2013) - Standard Practice for Selection of Blood for in vitro Evaluation of Blood Pumps
Publisher: ASTM International
Year: 2013
ASTM F2079-09(2013) - Standard Test Method for Measuring Intrinsic Elastic Recoil of Balloon-Expandable Stents
Publisher: ASTM International
Year: 2013
ASTM F2081-06(2013) - Standard Guide for Characterization and Presentation of the Dimensional Attributes of Vascular Stents
Publisher: ASTM International
Year: 2013
ASTM F2119-07(2013) - Standard Test Method for Evaluation of MR Image Artifacts from Passive Implants
Publisher: ASTM International
Year: 2013
ASTM F2477-07(2013) - Standard Test Methods for in vitro Pulsatile Durability Testing of Vascular Stents
Publisher: ASTM International
Year: 2013
ASTM E1680-95 - Standard Test Method for Rate of Air Leakage Through Exterior Metal Roof Panel Systems
Publisher: ASTM International
Year: 1994
ASTM F2694-07(2013) - Standard Practice for Functional and Wear Evaluation of Motion-Preserving Lumbar Total Facet Prostheses
Publisher: ASTM International
Year: 2013
ASTM UOP1000-13 - Smoke Point Determination of Kerosene and Aviation Turbine Fuel Using an Automated Method
Publisher: ASTM International
Year: 2013
ASTM A990/A990M-11e01 - Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosive Service
Publisher: ASTM International
Year: 2011
ASTM D665-12 - Standard Test Method for Rust-Preventing Characteristics of Inhibited Mineral Oil in the Presence of Water
Publisher: ASTM International
Year: 2012
ASTM D5579-12a - Standard Test Method for Evaluating the Thermal Stability of Manual Transmission Lubricants in a Cyclic Durability Test
Publisher: ASTM International
Year: 2012
ASTM D5966-12 - Standard Test Method for Evaluation of Engine Oils for Roller Follower Wear in Light-Duty Diesel Engine
Publisher: ASTM International
Year: 2012
ASTM D6121-12b - Standard Test Method for Evaluation of Load-Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles
Publisher: ASTM International
Year: 2012
ASTM D6243-13 - Standard Test Method for Determining the Internal and Interface Shear Resistance of Geosynthetic Clay Liner by the Direct Shear Method
Publisher: ASTM International
Year: 2012
ASTM D6984-12b - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2012
ASTM D7320-12a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIG, Spark-Ignition Engine
Publisher: ASTM International
Year: 2012
ASTM E1681-99e1 - Standard Test Method for Determining a Threshold Stress Intensity Factor for Environment-Assisted Cracking of Metallic Materials
Publisher: ASTM International
Year: 1999
ASTM D7468-12 - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2012
ASTM F897-02(2013) - Standard Test Method for Measuring Fretting Corrosion of Osteosynthesis Plates and Screws
Publisher: ASTM International
Year: 2013
ASTM F1841-97(2013) - Standard Practice for Assessment of Hemolysis in Continuous Flow Blood Pumps
Publisher: ASTM International
Year: 2013
ASTM F2394-07(2013) - Standard Guide for Measuring Securement of Balloon Expandable Vascular Stent Mounted on Delivery System
Publisher: ASTM International
Year: 2013
ASTM F2980-13 - Standard Test Method for Analysis of Heavy Metals in Glass by Field Portable X-Ray Fluorescence (XRF)
Publisher: ASTM International
Year: 2013
ASTM G154-12a - Standard Practice for Operating Fluorescent Ultraviolet (UV) Lamp Apparatus for Exposure of Nonmetallic Materials
Publisher: ASTM International
Year: 2012
ASTM C1313/C1313M-13 - Standard Specification for Sheet Radiant Barriers for Building Construction Applications
Publisher: ASTM International
Year: 2013
ASTM E1026-13 - Standard Practice for Using the Fricke Dosimetry System
Publisher: ASTM International
Year: 2012
ASTM F1163-13 - Standard Specification for Protective Headgear Used in Horse Sports and Horseback Riding
Publisher: ASTM International
Year: 2013
ASTM F1717-13 - Standard Test Methods for Spinal Implant Constructs in a Vertebrectomy Model
Publisher: ASTM International
Year: 2013
ASTM E1682-96(2001) - Standard Guide for Modeling the Colorimetric Properties of a Visual Display Unit
Publisher: ASTM International
Year: 1996
ASTM F2236-13 - Standard Consumer Safety Specification for Soft Infant and Toddler Carriers
Publisher: ASTM International
Year: 2013
ASTM F2670-13 - Standard Consumer Safety Specification for Infant Bath Tubs
Publisher: ASTM International
Year: 2013
ASTM B6-13 - Standard Specification for Zinc
Publisher: ASTM International
Year: 2013
ASTM B792-13 - Standard Specification for Zinc Alloys in Ingot Form for Slush Casting
Publisher: ASTM International
Year: 2013
ASTM B793-13 - Standard Specification for Zinc Casting Alloy Ingot for Sheet Metal Forming Dies and Plastic Injection Molds
Publisher: ASTM International
Year: 2013
ASTM B943-13 - Standard Specification for Zinc and Tin Alloy Wire Used in Thermal Spraying for Electronic Applications
Publisher: ASTM International
Year: 2013
ASTM B952/B952M-13 - Standard Specification for Zinc Alloys in Ingot Form for Spin Casting
Publisher: ASTM International
Year: 2013
ASTM B960-13 - Standard Specification for Prime Western Grade-Recycled (PWG-R) Zinc
Publisher: ASTM International
Year: 2013
ASTM C117-13 - Standard Test Method for Materials Finer than 75-μm (No. 200) Sieve in Mineral Aggregates by Washing
Publisher: ASTM International
Year: 2013
ASTM C752-13 - Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy
Publisher: ASTM International
Year: 2013
ASTM E1683-02 - Standard Practice for Testing the Performance of Scanning Raman Spectrometers
Publisher: ASTM International
Year: 2002
ASTM C1280-13 - Standard Specification for Application of Exterior Gypsum Panel Products for Use as Sheathing
Publisher: ASTM International
Year: 2013
ASTM D1079-13 - Standard Terminology Relating to Roofing and Waterproofing
Publisher: ASTM International
Year: 2013
ASTM F749-13 - Standard Practice for Evaluating Material Extracts by Intracutaneous Injection in the Rabbit
Publisher: ASTM International
Year: 2013
ASTM A283/A283M-12a - Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
Publisher: ASTM International
Year: 2012
ASTM B69-13 - Standard Specification for Rolled Zinc
Publisher: ASTM International
Year: 2013
ASTM B86-13 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2013
ASTM B240-13 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloys in Ingot Form for Foundry and Die Castings
Publisher: ASTM International
Year: 2013
ASTM B327-13 - Standard Specification for Master Alloys Used in Making Zinc Die Casting Alloys
Publisher: ASTM International
Year: 2013
ASTM B542-13 - Standard Terminology Relating to Electrical Contacts and Their Use
Publisher: ASTM International
Year: 2013
ASTM B775-13 - Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Pipe
Publisher: ASTM International
Year: 2013
ASTM E1684-00 - Standard Specification for Miniature Thermocouple Connectors
Publisher: ASTM International
Year: 2000
ASTM B833-13 - Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
Publisher: ASTM International
Year: 2013
ASTM B860-13 - Standard Specification for Zinc Master Alloys for Use in Hot Dip Galvanizing
Publisher: ASTM International
Year: 2013
ASTM B899-13 - Standard Terminology Relating to Non-ferrous Metals and Alloys
Publisher: ASTM International
Year: 2013
ASTM B907-13 - Standard Specification for Zinc, Tin and Cadmium Base Alloys Used as Solders
Publisher: ASTM International
Year: 2013
ASTM C195-07(2013) - Standard Specification for Mineral Fiber Thermal Insulating Cement
Publisher: ASTM International
Year: 2013
ASTM C449-07(2013) - Standard Specification for Mineral Fiber Hydraulic-Setting Thermal Insulating and Finishing Cement
Publisher: ASTM International
Year: 2013
ASTM C497-13 - Standard Test Methods for Concrete Pipe, Manhole Sections, or Tile
Publisher: ASTM International
Year: 2013
ASTM C656-07(2013) - Standard Specification for Structural Insulating Board, Calcium Silicate
Publisher: ASTM International
Year: 2013
ASTM C1014-08(2013) - Standard Specification for Spray-Applied Mineral Fiber Thermal and Sound Absorbing Insulation
Publisher: ASTM International
Year: 2013
ASTM E1685-00 - Standard Practice for Measuring the Change in Length of Fasteners Using the Ultrasonic Pulse-Echo Technique
Publisher: ASTM International
Year: 2000
ASTM C1574-04(2013) - Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
Publisher: ASTM International
Year: 2013
ASTM D5313/D5313M-12(2013) - Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Wetting and Drying Conditions
Publisher: ASTM International
Year: 2013
ASTM D6543-00(2012)e1 - Standard Guide to the Evaluation of Measurements Made by Online Coal Analyzers
Publisher: ASTM International
Year: 2012
ASTM D7827-12 - Standard Test Method for Measuring n-Heptane Induced Phase Separation of Asphaltene from Heavy Fuel Oils as Separability Number by an Optical Device
Publisher: ASTM International
Year: 2012
ASTM D7828-12 - Standard Test Method for Determination of Residue Composition in Liquefied Petroleum Gas (LPG) Using Automated Thermal Desorption/Gas Chromatography (ATD/GC) (Withdrawn 2021)
Publisher: ASTM International
Year: 2012
ASTM E1022-94(2013) - Standard Guide for Conducting Bioconcentration Tests with Fishes and Saltwater Bivalve Mollusks
Publisher: ASTM International
Year: 2013
ASTM A967/A967M-13 - Standard Specification for Chemical Passivation Treatments for Stainless Steel Parts
Publisher: ASTM International
Year: 2013
ASTM C1433-13 - Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers
Publisher: ASTM International
Year: 2013
ASTM C1504M-13 - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains (Metric)
Publisher: ASTM International
Year: 2013
ASTM C1577-13 - Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers Designed According to AASHTO LRFD
Publisher: ASTM International
Year: 2013
ASTM B116-95(2001) - Standard Specification for Figure-9 Deep-Grooved and Figure-8 Copper Trolly Wire for Industrial Haulage
Publisher: ASTM International
Year: 2000
ASTM E1686-96 - Standard Guide for Selection of Environmental Noise Measurements and Criteria
Publisher: ASTM International
Year: 1996
ASTM D1688-12 - Standard Test Methods for Copper in Water
Publisher: ASTM International
Year: 2012
ASTM D1691-12 - Standard Test Methods for Zinc in Water
Publisher: ASTM International
Year: 2012
ASTM D2440-13 - Standard Test Method for Oxidation Stability of Mineral Insulating Oil
Publisher: ASTM International
Year: 2013
ASTM D3373-12 - Standard Test Method for Vanadium in Water
Publisher: ASTM International
Year: 2012
ASTM D3557-12 - Standard Test Methods for Cadmium in Water
Publisher: ASTM International
Year: 2012
ASTM D3697-12 - Standard Test Method for Antimony in Water
Publisher: ASTM International
Year: 2012
ASTM D3766-08(2013) - Standard Terminology Relating to Catalysts and Catalysis
Publisher: ASTM International
Year: 2013
ASTM D3866-12 - Standard Test Methods for Silver in Water
Publisher: ASTM International
Year: 2012
ASTM D3920-12 - Standard Test Method for Strontium in Water
Publisher: ASTM International
Year: 2012
ASTM D4378-12 - Standard Practice for In-Service Monitoring of Mineral Turbine Oils for Steam, Gas, and Combined Cycle Turbines
Publisher: ASTM International
Year: 2012
ASTM E1687-98 - Standard Test Method for Determining Carcinogenic Potential of Virgin Base Oils in Metalworking Fluids
Publisher: ASTM International
Year: 1998
ASTM D4382-12 - Standard Test Method for Barium in Water, Atomic Absorption Spectrophotometry, Graphite Furnace
Publisher: ASTM International
Year: 2012
ASTM D4512-03(2013) - Standard Test Method for Vibrated Apparent Packing Density of Fine Catalyst and Catalyst Carrier Particles and Powder
Publisher: ASTM International
Year: 2013
ASTM D4699-03(2013) - Standard Test Method for Vibratory Packing Density of Large Formed Catalyst and Catalyst Carrier Particles
Publisher: ASTM International
Year: 2013
See more:
1
40
50
60
70
80
90
100
101
102
103
104
105
106
107
108
109
110
111
112
120
130
140
150
160
170
200
230
Search Within Standards