ASTM D6970-03(2013)e1 - Standard Practice for Collection of Calcined Petroleum Coke Samples for Analysis
Publisher: ASTM International
Year: 2008
ASTM A962/A962M-13b - Standard Specification for Common Requirements for Bolting Intended for Use at Any Temperature from Cryogenic to the Creep Range
Publisher: ASTM International
Year: 2013
ASTM C1326-13 - Standard Test Method for Knoop Indentation Hardness of Advanced Ceramics
Publisher: ASTM International
Year: 2013
ASTM F331-00 - Standard Test Method for Nonvolatile Residue of Solvent Extract from Aerospace Components (Using Flash Evaporator)
Publisher: ASTM International
Year: 2000
ASTM D899-00(2013) - Standard Practice for Applied Weight Per Unit Area of Liquid Adhesive
Publisher: ASTM International
Year: 2013
ASTM D905-08(2013) - Standard Test Method for Strength Properties of Adhesive Bonds in Shear by Compression Loading
Publisher: ASTM International
Year: 2013
ASTM D1146-00(2013) - Standard Test Method for Blocking Point of Potentially Adhesive Layers
Publisher: ASTM International
Year: 2013
ASTM D1151-00(2013) - Standard Practice for Effect of Moisture and Temperature on Adhesive Bonds
Publisher: ASTM International
Year: 2013
ASTM D1579-01(2013) - Standard Test Method for Filler Content of Phenol, Resorcinol, and Melamine Adhesives
Publisher: ASTM International
Year: 2013
ASTM D1583-01(2013) - Standard Test Method for Hydrogen Ion Concentration of Dry Adhesive Films
Publisher: ASTM International
Year: 2013
ASTM D1875-03(2013) - Standard Test Method for Density of Adhesives in Fluid Form
Publisher: ASTM International
Year: 2013
ASTM D3535-07a(2013) - Standard Test Method for Resistance to Creep Under Static Loading for Structural Wood Laminating Adhesives Used Under Exterior Exposure Conditions
Publisher: ASTM International
Year: 2013
ASTM D4055-04(2013) - Standard Test Method for Pentane Insolubles by Membrane Filtration
Publisher: ASTM International
Year: 2013
ASTM D4291-04(2013) - Standard Test Method for Trace Ethylene Glycol in Used Engine Oil
Publisher: ASTM International
Year: 2013
ASTM F335-94a(2000)e1 - Standard Terminology Relating to Electrostatic Copying
Publisher: ASTM International
Year: 1994
ASTM D4300-01(2013) - Standard Test Methods for Ability of Adhesive Films to Support or Resist the Growth of Fungi
Publisher: ASTM International
Year: 2013
ASTM D4304-13 - Standard Specification for Mineral and Synthetic Lubricating Oil Used in Steam or Gas Turbines
Publisher: ASTM International
Year: 2013
ASTM D4339-01(2013) - Standard Test Method for Determination of the Odor of Adhesives
Publisher: ASTM International
Year: 2013
ASTM D4783-01(2013) - Standard Test Methods for Resistance of Adhesive Preparations in Container to Attack by Bacteria, Yeast, and Fungi
Publisher: ASTM International
Year: 2013
ASTM D6468-08(2013) - Standard Test Method for High Temperature Stability of Middle Distillate Fuels
Publisher: ASTM International
Year: 2013
ASTM D7059-09(2013) - Standard Test Method for Determination of Methanol in Crude Oils by Multidimensional Gas Chromatography
Publisher: ASTM International
Year: 2013
ASTM D7236-07(2013) - Standard Test Method for Flash Point by Small Scale Closed Cup Tester (Ramp Method)
Publisher: ASTM International
Year: 2013
ASTM D7579-09(2013) - Standard Test Method for Pyrolysis Solids Content in Pyrolysis Liquids by Filtration of Solids in Methanol
Publisher: ASTM International
Year: 2013
ASTM E2941-13 - Standard Practice for Nitric Acid-Extraction of Elements from Ores and Related Metallurgical Materials by Closed Vessel Microwave Heating
Publisher: ASTM International
Year: 2013
ASTM F1408-97(2013) - Standard Practice for Subcutaneous Screening Test for Implant Materials
Publisher: ASTM International
Year: 2013
ASTM F336-97 - Standard Practice for Design and Construction of Nonmetallic Enveloped Gaskets for Corrosive Service
Publisher: ASTM International
Year: 1997
ASTM F1439-03(2013) - Standard Guide for Performance of Lifetime Bioassay for the Tumorigenic Potential of Implant Materials
Publisher: ASTM International
Year: 2013
ASTM B417-13 - Standard Test Method for Apparent Density of Non-Free-Flowing Metal Powders Using the Carney Funnel
Publisher: ASTM International
Year: 2013
ASTM B473-07(2013) - Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Bar and Wire
Publisher: ASTM International
Year: 2013
ASTM B475-07(2013) - Standard Specification for UNS N08020, UNS N08024, and UNS N08026 Nickel Alloy Round Weaving Wire
Publisher: ASTM International
Year: 2013
ASTM B868-96(2013) - Standard Practice for Contact Performance Classification of Electrical Connection Systems (Withdrawn 2017)
Publisher: ASTM International
Year: 2013
ASTM D1250-08(2013) - Standard Guide for Use of the Petroleum Measurement Tables
Publisher: ASTM International
Year: 2013
ASTM D3682-13 - Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
Publisher: ASTM International
Year: 2013
ASTM D5865-13 - Standard Test Method for Gross Calorific Value of Coal and Coke
Publisher: ASTM International
Year: 2013
ASTM D6839-13 - Standard Test Method for Hydrocarbon Types, Oxygenated Compounds, and Benzene in Spark Ignition Engine Fuels by Gas Chromatography
Publisher: ASTM International
Year: 2013
ASTM F1973-13e1 - Standard Specification for Factory Assembled Anodeless Risers and Transition Fittings in Polyethylene (PE) and Polyamide 11 (PA11) and Polyamide 12 (PA12) Fuel Gas Distribution Systems
Publisher: ASTM International
Year: 2013
ASTM F339-71(1993) - Specification for Cloverleaf Intramedullary Pins (Withdrawn 1998)
Publisher: ASTM International
ASTM A182/A182M-13a - Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
Publisher: ASTM International
Year: 2013
ASTM A234/A234M-13 - Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service
Publisher: ASTM International
Year: 2013
ASTM B834-13 - Standard Specification for Pressure Consolidated Powder Metallurgy Iron-Nickel-Chromium-Molybdenum (UNS N08367) and Nickel-Chromium-Molybdenum-Columbium (Nb) (UNS N06625) Alloy Pipe Flanges, Fittings, Valves, and Parts
Publisher: ASTM International
Year: 2013
ASTM D4725-13 - Standard Terminology for Engine Coolants and Related Fluids
Publisher: ASTM International
Year: 2013
ASTM D5373-13 - Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
Publisher: ASTM International
Year: 2013
ASTM D7874-13 - Standard Guide for Applying Failure Mode and Effect Analysis (FMEA) to In-Service Lubricant Testing
Publisher: ASTM International
Year: 2013
ASTM E329-13b - Standard Specification for Agencies Engaged in Construction Inspection, Testing, or Special Inspection
Publisher: ASTM International
Year: 2013
ASTM E2275-13 - Standard Practice for Evaluating Water-Miscible Metalworking Fluid Bioresistance and Antimicrobial Pesticide Performance
Publisher: ASTM International
Year: 2013
ASTM E2946-13 - Standard Test Method for Determining the Bacteria-Reducing Effectiveness of Food-Handler Handwash Formulations Using Hands of Adults
Publisher: ASTM International
Year: 2013
ASTM F1611-00(2013) - Standard Specification for Intramedullary Reamers
Publisher: ASTM International
Year: 2013
ASTM F340-71(1993) - Specification for Pilot-Type Medical Countersinks (Withdrawn 1997)
Publisher: ASTM International
Year: 1992
ASTM F2754/F2754M-09(2013) - Standard Test Method for Measurement of Camber, Cast, Helix and Direction of Helix of Coiled Wire
Publisher: ASTM International
Year: 2013
ASTM B795-13 - Standard Test Method for Determining the Percentage of Alloyed or Unalloyed Iron Contamination Present in Powder Forged (PF) Steel Materials
Publisher: ASTM International
Year: 2013
ASTM C114-13 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2013
ASTM D7388-08(2013) - Standard Specification for Engine Coolant Grade 1,3-Propanediol (PDO)
Publisher: ASTM International
Year: 2013
ASTM D7882-13 - Standard Test Method for Determination of 4-Carboxybenzaldehyde and p -Toluic Acid in Purified Terephthalic Acid by Capillary Electrophoresis with Normal Voltage Mode
Publisher: ASTM International
Year: 2013
ASTM E276-13 - Standard Test Method for Particle Size or Screen Analysis at No. 4 (4.75-mm) Sieve and Finer for Metal-Bearing Ores and Related Materials
Publisher: ASTM International
Year: 2013
ASTM E389-13 - Standard Test Method for Particle Size or Screen Analysis at No. 4 (4.75-mm) Sieve and Coarser for Metal-Bearing Ores and Related Materials
Publisher: ASTM International
Year: 2013
ASTM E507-13 - Standard Test Method for Determination of Aluminum in Iron Ores by Flame Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2013
ASTM A125-96(2013) - Standard Specification for Steel Springs, Helical, Heat-Treated
Publisher: ASTM International
Year: 2013
ASTM F355-01 - Standard Test Method for Shock-Absorbing Properties of Playing Surface Systems and Materials
Publisher: ASTM International
Year: 2001
ASTM A965/A965M-13 - Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
Publisher: ASTM International
Year: 2013
ASTM B88M-13 - Standard Specification for Seamless Copper Water Tube [Metric]
Publisher: ASTM International
Year: 2013
ASTM D2658-04(2013) - Standard Test Method for Determining Interior Dimensions of Fiberboard Boxes (Box Gage Method)
Publisher: ASTM International
Year: 2013
ASTM D6881/D6881M-03(2013) - Standard Classification for Standard Plastics Industry Bulk Box/Pallet Unit Size Classified By Bulk Density
Publisher: ASTM International
Year: 2013
ASTM F2622-08(2013) - Standard Test Method for Oxygen Gas Transmission Rate Through Plastic Film and Sheeting Using Various Sensors
Publisher: ASTM International
Year: 2013
ASTM E1527-13 - Standard Practice for Environmental Site Assessments: Phase I Environmental Site Assessment Process
Publisher: ASTM International
Year: 2013
ASTM B888/B888M-13 - Standard Specification for Copper Alloy Strip for Use in Manufacture of Electrical Connectors or Spring Contacts
Publisher: ASTM International
Year: 2013
ASTM D822/D822M-13 - Standard Practice for Filtered Open-Flame Carbon-Arc Exposures of Paint and Related Coatings
Publisher: ASTM International
Year: 2013
ASTM D3361/D3361M-13 - Standard Practice for Unfiltered Open-Flame Carbon-Arc Exposures of Paint and Related Coatings
Publisher: ASTM International
Year: 2013
ASTM C394/C394M-13 - Standard Test Method for Shear Fatigue of Sandwich Core Materials
Publisher: ASTM International
Year: 2013
ASTM F356-75(1996) - Specification for Beryllia Ceramics for Electronic and Electrical Applications (Withdrawn 2001)
Publisher: ASTM International
Year: 1995
ASTM C1708/C1708M-12e1 - Standard Test Methods for Self-leveling Mortars Containing Hydraulic Cements
Publisher: ASTM International
Year: 2012
ASTM A500/A500M-13 - Standard Specification for Cold-Formed Welded and Seamless Carbon Steel Structural Tubing in Rounds and Shapes
Publisher: ASTM International
Year: 2013
ASTM A690/A690M-13 - Standard Specification for High-Strength Low-Alloy Nickel, Copper, Phosphorus Steel H-Piles and Sheet Piling with Atmospheric Corrosion Resistance for Use in Marine Environments
Publisher: ASTM International
Year: 2013
ASTM A697/A697M-13 - Standard Test Method for Alternating Current Magnetic Properties of Laminated Core Specimen Using Voltmeter-Ammeter-Wattmeter Methods
Publisher: ASTM International
Year: 2013
ASTM A702-13 - Standard Specification for Steel Fence Posts, Hot Wrought
Publisher: ASTM International
Year: 2013
ASTM A815/A815M-13a - Standard Specification for Wrought Ferritic, Ferritic/Austenitic, and Martensitic Stainless Steel Piping Fittings
Publisher: ASTM International
Year: 2013
ASTM A978/A978M-08(2013) - Standard Specification for Composite Ribbed Steel Pipe, Precoated and Polyethylene Lined for Gravity Flow Sanitary Sewers, Storm Sewers, and Other Special Applications (Withdrawn 2020)
Publisher: ASTM International
Year: 2013
ASTM B351/B351M-13 - Standard Specification for Hot-Rolled and Cold-Finished Zirconium and Zirconium Alloy Bars, Rod, and Wire for Nuclear Application
Publisher: ASTM International
Year: 2013
ASTM B783-13 - Standard Specification for Materials for Ferrous Powder Metallurgy (PM) Structural Parts
Publisher: ASTM International
Year: 2013
ASTM B950-13 - Standard Guide for Editorial Procedures and Form of Product Specifications for Copper and Copper Alloys
Publisher: ASTM International
Year: 2013
ASTM F357-78(1997)e1 - Standard Practice for Determining Solderability of Thick Film Conductors
Publisher: ASTM International
Year: 1990
ASTM C109/C109M-13 - Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
Publisher: ASTM International
Year: 2013
ASTM D1822-13 - Standard Test Method for Tensile-Impact Energy to Break Plastics and Electrical Insulating Materials
Publisher: ASTM International
Year: 2013
ASTM D3679-13 - Standard Specification for Rigid Poly (Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2013
ASTM D4001-13 - Standard Test Method for Determination of Weight-Average Molecular Weight of Polymers By Light Scattering
Publisher: ASTM International
Year: 2013
ASTM D6832-13e1 - Standard Test Method for the Determination of Hexavalent Chromium in Workplace Air by Ion Chromatography and Spectrophotometric Measurement Using 1,5-diphenylcarbazide
Publisher: ASTM International
Year: 2013
ASTM E508-13 - Standard Test Method for Determination of Calcium and Magnesium in Iron Ores by Flame Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2013
ASTM E877-13 - Standard Practice for Sampling and Sample Preparation of Iron Ores and Related Materials for Determination of Chemical Composition and Physical Properties
Publisher: ASTM International
Year: 2013
ASTM E1578-13 - Standard Guide for Laboratory Informatics
Publisher: ASTM International
Year: 2013
ASTM E1938-13 - Standard Test Method for Determination of Titanium in Nickel Alloys by Diantipyrylmethane Spectrophotometry
Publisher: ASTM International
Year: 2013
ASTM E2299-13 - Standard Guide for Sensory Evaluation of Products by Children and Minors
Publisher: ASTM International
Year: 2013
ASTM F358-83(2002) - Standard Test Method for Wavelength of Peak Photoluminescence and the Corresponding Composition of Gallium Arsenide Phosphide Wafers (Withdrawn 2008)
Publisher: ASTM International
Year: 1983
ASTM E2936-13 - Standard Guide for Contractor Self Assessment for U.S. Government Property Management Systems
Publisher: ASTM International
Year: 2013
ASTM F1321-13e1 - Standard Guide for Conducting a Stability Test (Lightweight Survey and Inclining Experiment) to Determine the Light Ship Displacement and Centers of Gravity of a Vessel
Publisher: ASTM International
Year: 2013
ASTM G195-13a - Standard Guide for Conducting Wear Tests Using a Rotary Platform Abraser
Publisher: ASTM International
Year: 2013
ASTM D3530-97(2008)e2 - Standard Test Method for Volatiles Content of Composite Material Prepreg
Publisher: ASTM International
Year: 2008
ASTM C613-97(2008)e2 - Standard Test Method for Constituent Content of Composite Prepreg by Soxhlet Extraction
Publisher: ASTM International
Year: 2008
ASTM C717-13 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2013
ASTM D792-13 - Standard Test Methods for Density and Specific Gravity (Relative Density) of Plastics by Displacement
Publisher: ASTM International
Year: 2013
ASTM D2699-13b - Standard Test Method for Research Octane Number of Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2013
ASTM D2700-13b - Standard Test Method for Motor Octane Number of Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2013
ASTM E2298-13a - Standard Test Method for Instrumented Impact Testing of Metallic Materials
Publisher: ASTM International
Year: 2013
ASTM F359-82(1994)e1 - Standard Practice for Static Immersion Testing of Unstressed Materials in Nitrogen Tetroxide (N 2) (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM F138-13a - Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Bar and Wire for Surgical Implants (UNS S31673)
Publisher: ASTM International
Year: 2013
ASTM F2012-13 - Standard Consumer Safety Performance Specification for Stationary Activity Centers
Publisher: ASTM International
Year: 2013
ASTM F2236-13a - Standard Consumer Safety Specification for Soft Infant and Toddler Carriers
Publisher: ASTM International
Year: 2013
ASTM A328/A328M-13a - Standard Specification for Steel Sheet Piling
Publisher: ASTM International
Year: 2013
ASTM A333/A333M-13 - Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service and Other Applications with Required Notch Toughness
Publisher: ASTM International
Year: 2013
ASTM A372/A372M-13 - Standard Specification for Carbon and Alloy Steel Forgings for Thin-Walled Pressure Vessels
Publisher: ASTM International
Year: 2013
ASTM A426/A426M-13 - Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2013
ASTM A514/A514M-13 - Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
Publisher: ASTM International
Year: 2013
ASTM A572/A572M-13a - Standard Specification for High-Strength Low-Alloy Columbium-Vanadium Structural Steel
Publisher: ASTM International
Year: 2013
ASTM A615/A615M-13 - Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2013
ASTM F360-82(2001) - Standard Practice for Image Evaluation of Electrostatic Business Copies
Publisher: ASTM International
Year: 1982
ASTM A633/A633M-13 - Standard Specification for Normalized High-Strength Low-Alloy Structural Steel Plates
Publisher: ASTM International
Year: 2013
ASTM A656/A656M-13 - Standard Specification for Hot-Rolled Structural Steel, High-Strength Low-Alloy Plate with Improved Formability
Publisher: ASTM International
Year: 2013
ASTM A690/A690M-13a - Standard Specification for High-Strength Low-Alloy Nickel, Copper, Phosphorus Steel H-Piles and Sheet Piling with Atmospheric Corrosion Resistance for Use in Marine Environments
Publisher: ASTM International
Year: 2013
ASTM A706/A706M-13 - Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2013
ASTM A709/A709M-13a - Standard Specification for Structural Steel for Bridges
Publisher: ASTM International
Year: 2013
ASTM A1035/A1035M-13b - Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2013
ASTM B359/B359M-12e1 - Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes With Integral Fins
Publisher: ASTM International
Year: 2012
ASTM D1763-00(2013) - Standard Specification for Epoxy Resins
Publisher: ASTM International
Year: 2013
ASTM D1929-13 - Standard Test Method for Determining Ignition Temperature of Plastics
Publisher: ASTM International
Year: 2013
ASTM D2210-13 - Standard Test Method for Grain Crack and Extension of Leather by the Mullen Test
Publisher: ASTM International
Year: 2013
ASTM B151/B151M-00 - Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar
Publisher: ASTM International
Year: 2000
ASTM F362-91(2000)e1 - Standard Test Method for Determining the Erasability of Inked Ribbons
Publisher: ASTM International
Year: 2000
ASTM D2222-13 - Standard Test Method for Methanol Extract of Vinyl Chloride Resins
Publisher: ASTM International
Year: 2013
ASTM D2824/D2824M-13 - Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos
Publisher: ASTM International
Year: 2013
ASTM D3367-13 - Standard Test Method for Plasticizer Sorption of Poly(Vinyl Chloride) Resins Under Applied Centrifugal Force
Publisher: ASTM International
Year: 2013
ASTM D3596-13 - Standard Practice for Determination of Gels (Fisheyes) In General-Purpose Poly(Vinyl Chloride) (PVC) Resins
Publisher: ASTM International
Year: 2013
ASTM D3749-13 - Standard Test Method for Residual Vinyl Chloride Monomer in Poly(Vinyl Chloride) Resins by Gas Chromatographic Headspace Technique
Publisher: ASTM International
Year: 2013
ASTM D3960-05(2013) - Standard Practice for Determining Volatile Organic Compound (VOC)Content of Paints and Related Coatings
Publisher: ASTM International
Year: 2013
ASTM D4216-13 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) and Related PVC and Chlorinated Poly(Vinyl Chloride) (CPVC) Building Products Compounds
Publisher: ASTM International
Year: 2013
ASTM D4301-05(2013) - Standard Test Method for Total Chlorine in Epoxy Resins and Compounds
Publisher: ASTM International
Year: 2013
ASTM D4443-13 - Standard Test Method for Determining Residual Vinyl Chloride Monomer Content in PPB Range in Vinyl Chloride Homo- and Co-Polymers by Headspace Gas Chromatography
Publisher: ASTM International
Year: 2013
ASTM D4960-08(2013) - Standard Test Method for Evaluation of Color for Thermoplastic Traffic Marking Materials
Publisher: ASTM International
Year: 2013
ASTM F363-99 - Standard Test Method for Corrosion Testing of Gaskets
Publisher: ASTM International
Year: 1999
ASTM D5913-96(2013) - Standard Test Method for Evaluation of Cleanability of Paint Brushes
Publisher: ASTM International
Year: 2013
ASTM D6290-13 - Standard Test Method for Color Determination of Plastic Pellets
Publisher: ASTM International
Year: 2013
ASTM D6337-98(2013) - Standard Practice for Physical Characterization of Woven Paint Applicator Fabrics
Publisher: ASTM International
Year: 2013
ASTM D6877-13e1 - Standard Test Method for Monitoring Diesel Particulate Exhaust in the Workplace
Publisher: ASTM International
Year: 2013
ASTM D6979-13 - Standard Test Method for Polyurethane Raw Materials: Determination of Basicity in Polyols, Expressed as Percent Nitrogen
Publisher: ASTM International
Year: 2013
ASTM D7054-04(2013) - Standard Specification for Cautionary Labeling of Extension Poles For Use With Paint Applicators Distributed In North America
Publisher: ASTM International
Year: 2013
ASTM D7377-09(2013) - Standard Practice for Evaluating the Water Wash-Off Resistance of Traffic Paints using a Water Faucet
Publisher: ASTM International
Year: 2013
ASTM D7487-13 - Standard Practice for Polyurethane Raw Materials: Polyurethane Foam Cup Test
Publisher: ASTM International
Year: 2013
ASTM D7538-09(2013) - Standard Practice for Evaluating the Water Wash-Off Resistance of Traffic Paints Using an Atomizing Spray Device
Publisher: ASTM International
Year: 2013
ASTM F364-96(2002) - Standard Specification for Molybdenum Flattened Wire for Electron Tubes
Publisher: ASTM International
Year: 1996
ASTM D7826-13 - Standard Guide for Evaluation of New Aviation Gasolines and New Aviation Gasoline Additives
Publisher: ASTM International
Year: 2013
ASTM E2270-13 - Standard Practice for Periodic Inspection of Building Facades for Unsafe Conditions
Publisher: ASTM International
Year: 2013
ASTM E2871-13 - Standard Test Method for Evaluating Disinfectant Efficacy Against Pseudomonas aeruginosa Biofilm Grown in CDC Biofilm Reactor Using Single Tube Method
Publisher: ASTM International
Year: 2013
ASTM F833-13b - Standard Consumer Safety Performance Specification for Carriages and Strollers
Publisher: ASTM International
Year: 2013
ASTM D4811/D4811M-06(2013)e1 - Standard Specification for Nonvulcanized (Uncured) Rubber Sheet Used as Roof Flashing
Publisher: ASTM International
Year: 2013
ASTM D4977/D4977M-03(2013)e1 - Standard Test Method for Granule Adhesion to Mineral Surfaced Roofing by Abrasion
Publisher: ASTM International
Year: 2013
ASTM UOP547-13 - Laboratory Hydrogen Sulfide and Mercaptan Extraction
Publisher: ASTM International
Year: 2013
ASTM A123/A123M-13 - Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
Publisher: ASTM International
Year: 2013
ASTM A131/A131M-13 - Standard Specification for Structural Steel for Ships
Publisher: ASTM International
Year: 2013
ASTM A276-13a - Standard Specification for Stainless Steel Bars and Shapes
Publisher: ASTM International
Year: 2013
ASTM F366-82(2000) - Standard Specification for Fixation Pins and Wires
Publisher: ASTM International
Year: 1999
ASTM A473-13 - Standard Specification for Stainless Steel Forgings
Publisher: ASTM International
Year: 2013
ASTM A479/A479M-13b - Standard Specification for Stainless Steel Bars and Shapes for Use in Boilers and Other Pressure Vessels
Publisher: ASTM International
Year: 2013
ASTM A760/A760M-13 - Standard Specification for Corrugated Steel Pipe, Metallic-Coated for Sewers and Drains
Publisher: ASTM International
Year: 2013
ASTM A761/A761M-13a - Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
Publisher: ASTM International
Year: 2013
ASTM A796/A796M-13a - Standard Practice for Structural Design of Corrugated Steel Pipe, Pipe-Arches, and Arches for Storm and Sanitary Sewers and Other Buried Applications
Publisher: ASTM International
Year: 2013
ASTM A841/A841M-13 - Standard Specification for Steel Plates for Pressure Vessels, Produced by Thermo-Mechanical Control Process (TMCP)
Publisher: ASTM International
Year: 2013
ASTM A902-13b - Standard Terminology Relating to Metallic Coated Steel Products
Publisher: ASTM International
Year: 2013
ASTM A1003/A1003M-13b - Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members
Publisher: ASTM International
Year: 2013
ASTM A1064/A1064M-13 - Standard Specification for Carbon-Steel Wire and Welded Wire Reinforcement, Plain and Deformed, for Concrete
Publisher: ASTM International
Year: 2013
ASTM D349-13 - Standard Test Methods for Laminated Round Rods Used for Electrical Insulation (Withdrawn 2020)
Publisher: ASTM International
Year: 2013
ASTM D6139-00 - Standard Test Method for Determining the Aerobic Aquatic Biodegradation of Lubricants or Their Components Using the Gledhill Shake Flask
Publisher: ASTM International
Year: 2000
ASTM D3685/D3685M-13 - Standard Test Methods for Sampling and Determination of Particulate Matter in Stack Gases
Publisher: ASTM International
Year: 2013
ASTM D4239-13e1 - Standard Test Method for Sulfur in the Analysis Sample of Coal and Coke Using High-Temperature Tube Furnace Combustion
Publisher: ASTM International
Year: 2013
ASTM D4661-13 - Standard Test Methods for Polyurethane Raw Materials: Determination of Total Chlorine in Isocyanates
Publisher: ASTM International
Year: 2013
ASTM D5528-13 - Standard Test Method for Mode I Interlaminar Fracture Toughness of Unidirectional Fiber-Reinforced Polymer Matrix Composites
Publisher: ASTM International
Year: 2013
ASTM D6671/D6671M-13 - Standard Test Method for Mixed Mode I-Mode II Interlaminar Fracture Toughness of Unidirectional Fiber Reinforced Polymer Matrix Composites
Publisher: ASTM International
Year: 2013
ASTM D7132-13 - Standard Test Method for Determination of Retained Blowing Agent in Extruded Polystyrene Foam
Publisher: ASTM International
Year: 2013
ASTM D7309-13 - Standard Test Method for Determining Flammability Characteristics of Plastics and Other Solid Materials Using Microscale Combustion Calorimetry
Publisher: ASTM International
Year: 2013
ASTM F311-08(2013) - Standard Practice for Processing Aerospace Liquid Samples for Particulate Contamination Analysis Using Membrane Filters
Publisher: ASTM International
Year: 2013
ASTM A789/A789M-13ae1 - Standard Specification for Seamless and Welded Ferritic/Austenitic Stainless Steel Tubing for General Service
Publisher: ASTM International
Year: 2013
ASTM A1088-13 - Standard Specification for Steel, Sheet, Cold-Rolled, Complex Phase (CP), Dual Phase (DP) and Transformation Induced Plasticity (TRIP)
Publisher: ASTM International
Year: 2013
ASTM F370-94(1999) - Standard Specification for Proximal Femoral Endoprosthesis (Withdrawn 2005)
Publisher: ASTM International
Year: 1999
ASTM B61-08(2013) - Standard Specification for Steam or Valve Bronze Castings
Publisher: ASTM International
Year: 2013
ASTM C651-13 - Standard Test Method for Flexural Strength of Manufactured Carbon and Graphite Articles Using Four-Point Loading at Room Temperature
Publisher: ASTM International
Year: 2013
ASTM C749-13 - Standard Test Method for Tensile Stress-Strain of Carbon and Graphite
Publisher: ASTM International
Year: 2013
ASTM D7151-13 - Standard Test Method for Determination of Elements in Insulating Oils by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2013
ASTM D7855/D7855M-13 - Standard Test Method for Determination of Mold Growth on Coated Building Products Designed for Interior Applications Using an Environmental Chamber and Indirect Inoculation
Publisher: ASTM International
Year: 2013
ASTM E1886-13a - Standard Test Method for Performance of Exterior Windows, Curtain Walls, Doors, and Impact Protective Systems Impacted by Missile(s) and Exposed to Cyclic Pressure Differentials
Publisher: ASTM International
Year: 2013
ASTM E2242-13 - Standard Test Method for Column Percolation Extraction of Mine Rock by the Meteoric Water Mobility Procedure
Publisher: ASTM International
Year: 2013
ASTM A942/A942M-95(2012)e1 - Standard Specification for Centrifugally Cast White Iron/Gray Iron Dual Metal Abrasion-Resistant Roll Shells
Publisher: ASTM International
Year: 2012
ASTM D6380/D6380M-03(2013)e1 - Standard Specification for Asphalt Roll Roofing (Organic Felt)
Publisher: ASTM International
Year: 2008
ASTM D5031/D5031M-13 - Standard Practice for Enclosed Carbon-Arc Exposure Tests of Paint and Related Coatings
Publisher: ASTM International
Year: 2013
ASTM F371-83(1994)e1 - Standard Test Method for Compatibility of Materials with Liquid Oxygen (Reaction Intensity Method) (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM F2764/F2764M-11ae1 - Standard Specification for 30 to 60 in. [750 to 1500 mm] Polypropylene (PP) Triple Wall Pipe and Fittings for Non-Pressure Sanitary Sewer Applications
Publisher: ASTM International
Year: 2011
ASTM A125-96(2013)e1 - Standard Specification for Steel Springs, Helical, Heat-Treated
Publisher: ASTM International
Year: 2013
ASTM A240/A240M-13c - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2013
ASTM A480/A480M-13b - Standard Specification for General Requirements for Flat-Rolled Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2013
ASTM A807/A807M-13 - Standard Practice for Installing Corrugated Steel Structural Plate Pipe for Sewers and Other Applications
Publisher: ASTM International
Year: 2013
ASTM B98/B98M-13 - Standard Specification for Copper-Silicon Alloy Rod, Bar and Shapes
Publisher: ASTM International
Year: 2013
ASTM B151/B151M-13 - Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar
Publisher: ASTM International
Year: 2013
ASTM B301/B301M-13 - Standard Specification for Free-Cutting Copper Rod, Bar, Wire, and Shapes
Publisher: ASTM International
Year: 2013
ASTM C591-13 - Standard Specification for Unfaced Preformed Rigid Cellular Polyisocyanurate Thermal Insulation
Publisher: ASTM International
Year: 2013
ASTM C1747/C1747M-13 - Standard Test Method for Determining Potential Resistance to Degradation of Pervious Concrete by Impact and Abrasion
Publisher: ASTM International
Year: 2013
ASTM F372-99 - Standard Test Method for Water Vapor Transmission Rate of Flexible Barrier Materials Using an Infrared Detection Technique
Publisher: ASTM International
Year: 1999
ASTM C1777-13 - Standard Test Method for Rapid Determination of the Methylene Blue Value for Fine Aggregate or Mineral Filler Using a Colorimeter
Publisher: ASTM International
Year: 2013
ASTM D229-13 - Standard Test Methods for Rigid Sheet and Plate Materials Used for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D374M-13 - Standard Test Methods for Thickness of Solid Electrical Insulation (Metric) (Withdrawn 2016)
Publisher: ASTM International
Year: 2013
ASTM D2098-13 - Standard Test Method for Dynamic Water Resistance of Shoe Upper Leather by the Dow Corning Leather Tester
Publisher: ASTM International
Year: 2013
ASTM D2414-13a - Standard Test Method for Carbon Black—Oil Absorption Number (OAN)
Publisher: ASTM International
Year: 2013
ASTM D3172-13 - Standard Practice for Proximate Analysis of Coal and Coke
Publisher: ASTM International
Year: 2013
ASTM D7668-12a - Standard Test Method for Determination of Derived Cetane Number (DCN) of Diesel Fuel Oils—Ignition Delay and Combustion Delay Using a Constant Volume Combustion Chamber Method
Publisher: ASTM International
Year: 2012
ASTM E253-13a - Standard Terminology Relating to Sensory Evaluation of Materials and Products
Publisher: ASTM International
Year: 2013
ASTM E1859/E1859M-11e1 - Standard Test Method for Friction Coefficient Measurements Between Tire and Pavement Using a Variable Slip Technique
Publisher: ASTM International
Year: 2010
ASTM E2260-03(2012)e1 - Standard Guide for Repointing (Tuckpointing) Historic Masonry
Publisher: ASTM International
Year: 2011
ASTM F373-01 - Standard Test Method for Embossed Depth of Resilient Floor Coverings
Publisher: ASTM International
Year: 2001
ASTM E2340/E2340M-11e1 - Standard Test Method for Measuring the Skid Resistance of Pavements and Other Trafficked Surfaces Using a Continuous Reading, Fixed-Slip Technique
Publisher: ASTM International
Year: 2010
ASTM F1043-13 - Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
Publisher: ASTM International
Year: 2013
ASTM F1959/F1959M-13 - Standard Test Method for Determining the Arc Rating of Materials for Clothing
Publisher: ASTM International
Year: 2013
ASTM F2549-13 - Standard Consumer Safety Specification for Frame Child Carriers
Publisher: ASTM International
Year: 2013
ASTM F2710-13 - Standard Consumer Safety Performance Specification for Commercial Cribs
Publisher: ASTM International
Year: 2013
ASTM F2930-13 - Standard Guide for Compliance with Light Sport Aircraft Standards
Publisher: ASTM International
Year: 2013
ASTM ISO/ASTM51401-13 - Standard Practice for Use of a Dichromate Dosimetry System
Publisher: ASTM International
Year: 2013
ASTM A27/A27M-13 - Standard Specification for Steel Castings, Carbon, for General Application
Publisher: ASTM International
Year: 2013
ASTM A976-13 - Standard Classification of Insulating Coatings for Electrical Steels by Composition, Relative Insulating Ability and Application
Publisher: ASTM International
Year: 2013
ASTM B555-86(2012) - Standard Guide for Measurement of Electrodeposited Metallic Coating Thicknesses by Dropping Test
Publisher: ASTM International
Year: 2012
ASTM F374-00a - Standard Test Method for Sheet Resistance of Silicon Epitaxial, Diffused, Polysilicon, and Ion-implanted Layers Using an In-Line Four-Point Probe with the Single-Configuration Procedure
Publisher: ASTM International
Year: 2000
ASTM B927/B927M-13 - Standard Specification for Brass Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2013
ASTM C1515-13 - Standard Guide for Cleaning of Exterior Dimension Stone, Vertical And Horizontal Surfaces, New or Existing
Publisher: ASTM International
Year: 2013
ASTM C1729M-13 - Standard Specification for Aluminum Jacketing for Insulation
Publisher: ASTM International
Year: 2013
ASTM D348-13 - Standard Test Methods for Rigid Tubes Used for Electrical Insulation (Withdrawn 2020)
Publisher: ASTM International
Year: 2013
ASTM D709-13 - Standard Specification for Laminated Thermosetting Materials
Publisher: ASTM International
Year: 2013
ASTM D710-13 - Standard Specification for Vulcanized Fibre Sheets, Rods, and Tubes Used for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D1711-13 - Standard Terminology Relating to Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D1867-13 - Standard Specification for Copper-Clad Thermosetting Laminates for Printed Wiring (Withdrawn 2020)
Publisher: ASTM International
Year: 2013
ASTM D2148-13 - Standard Test Methods for Bondable Silicone Rubber Tapes Used for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D2656-13 - Standard Specification for Crosslinked Polyethylene Insulation for Wire and Cable Rated 2001 to 35 000 V
Publisher: ASTM International
Year: 2013
ASTM B151M-94 - Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) and Copper-Nickel Rod and Bar [Metric] (Withdrawn 2001)
Publisher: ASTM International
Year: 1993
ASTM F375-89(1999) - Standard Specification for Integrated Circuit Lead Frame Material
Publisher: ASTM International
Year: 1998
ASTM E308-13 - Standard Practice for Computing the Colors of Objects by Using the CIE System
Publisher: ASTM International
Year: 2013
ASTM E398-13 - Standard Test Method for Water Vapor Transmission Rate of Sheet Materials Using Dynamic Relative Humidity Measurement
Publisher: ASTM International
Year: 2013
ASTM E1699-13 - Standard Practice for Performing Value Engineering (VE)/Value Analysis (VA) of Projects, Products and Processes
Publisher: ASTM International
Year: 2013
ASTM E2058-13a - Standard Test Methods for Measurement of Material Flammability Using a Fire Propagation Apparatus (FPA)
Publisher: ASTM International
Year: 2013
ASTM E2606-13 - Standard Practice for Receipt Notification as a Result of Tangible Asset Movement
Publisher: ASTM International
Year: 2013
ASTM E2618-13 - Standard Test Method for Measurement of Particulate Emissions and Heating Efficiency of Solid Fuel-Fired Hydronic Heating Appliances
Publisher: ASTM International
Year: 2013
ASTM E2893-13 - Standard Guide for Greener Cleanups
Publisher: ASTM International
Year: 2013
ASTM F1249-13 - Standard Test Method for Water Vapor Transmission Rate Through Plastic Film and Sheeting Using a Modulated Infrared Sensor
Publisher: ASTM International
Year: 2013
ASTM F2947-12e1 - Standard Specification for 150 to 1500 mm [6 to 60 in.] Annular Corrugated Profile-Wall Polyethylene (PE) Pipe and Fittings for Sanitary Sewer Applications
Publisher: ASTM International
Year: 2012
ASTM F377-94a(1999) - Standard Practice for Calibration of Braking/Tractive Measuring Devices for Testing Tires
Publisher: ASTM International
Year: 1999
ASTM G75-07(2013) - Standard Test Method for Determination of Slurry Abrasivity (Miller Number) and Slurry Abrasion Response of Materials (SAR Number)
Publisher: ASTM International
Year: 2013
ASTM G81-97a(2013) - Standard Test Method for Jaw Crusher Gouging Abrasion Test
Publisher: ASTM International
Year: 2013
ASTM G88-13 - Standard Guide for Designing Systems for Oxygen Service
Publisher: ASTM International
Year: 2013
ASTM G115-10(2013) - Standard Guide for Measuring and Reporting Friction Coefficients
Publisher: ASTM International
Year: 2013
ASTM G132-96(2013) - Standard Test Method for Pin Abrasion Testing
Publisher: ASTM International
Year: 2013
ASTM G143-03(2013) - Standard Test Method for Measurement of Web/Roller Friction Characteristics
Publisher: ASTM International
Year: 2013
ASTM G164-99(2013) - Standard Test Method for Determination of Surface Lubrication on Flexible Webs
Publisher: ASTM International
Year: 2013
ASTM G194-08(2013) - Standard Test Method for Measuring Rolling Friction Characteristics of a Spherical Shape on a Flat Horizontal Plane
Publisher: ASTM International
Year: 2013
ASTM B537-70(2012)e1 - Standard Practice for Rating of Electroplated Panels Subjected to Atmospheric Exposure
Publisher: ASTM International
Year: 2012
ASTM F560/F560M-13 - Standard Specification for Unalloyed Tantalum for Surgical Implant Applications (UNS R05200, UNS R05400)
Publisher: ASTM International
Year: 2013
ASTM F381-01 - Standards Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
Publisher: ASTM International
Year: 2001
ASTM F1314/F1314M-13a - Standard Specification for Wrought Nitrogen Strengthened 22 Chromium–13 Nickel–5 Manganese–2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
Publisher: ASTM International
Year: 2013
ASTM F2066/F2066M-13 - Standard Specification for Wrought Titanium-15 Molybdenum Alloy for Surgical Implant Applications (UNS R58150)
Publisher: ASTM International
Year: 2013
ASTM ISO/ASTM51956-13 - Standard Practice for Use of Thermoluminescence-Dosimetry (TLD) Systems for Radiation Processing
Publisher: ASTM International
Year: 2013
ASTM B176-08(2013) - Standard Specification for Copper-Alloy Die Castings
Publisher: ASTM International
Year: 2013
ASTM B371/B371M-08(2013) - Standard Specification for Copper-Zinc-Silicon Alloy Rod
Publisher: ASTM International
Year: 2013
ASTM B395/B395M-13 - Standard Specification for U-Bend Seamless Copper and Copper Alloy Heat Exchanger and Condenser Tubes
Publisher: ASTM International
Year: 2013
ASTM B428-09(2013) - Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
Publisher: ASTM International
Year: 2013
ASTM B556-90(2012) - Standard Guide for Measurement of Thin Chromium Coatings by Spot Test
Publisher: ASTM International
Year: 2012
ASTM D396-13b - Standard Specification for Fuel Oils
Publisher: ASTM International
Year: 2013
ASTM D2880-13b - Standard Specification for Gas Turbine Fuel Oils
Publisher: ASTM International
Year: 2013
ASTM F382-99 - Standard Specification and Test Method for Metallic Bone Plates
Publisher: ASTM International
Year: 1999
ASTM D3699-13b - Standard Specification for Kerosine
Publisher: ASTM International
Year: 2013
ASTM D4683-13 - Standard Test Method for Measuring Viscosity of New and Used Engine Oils at High Shear Rate and High Temperature by Tapered Bearing Simulator Viscometer at 150 °C
Publisher: ASTM International
Year: 2013
ASTM D4741-13 - Standard Test Method for Measuring Viscosity at High Temperature and High Shear Rate by Tapered-Plug Viscometer
Publisher: ASTM International
Year: 2013
ASTM D5481-13 - Standard Test Method for Measuring Apparent Viscosity at High-Temperature and High-Shear Rate by Multicell Capillary Viscometer
Publisher: ASTM International
Year: 2013
ASTM D7893-13 - Standard Guide for Corrosion Test Panel Preparation, Testing, and Rating of Coil-Coated Building Products
Publisher: ASTM International
Year: 2013
ASTM E814-13 - Standard Test Method for Fire Tests of Penetration Firestop Systems
Publisher: ASTM International
Year: 2013
ASTM E833-13 - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2013
ASTM E1621-13 - Standard Guide for Elemental Analysis by Wavelength Dispersive X-Ray Fluorescence Spectrometry
Publisher: ASTM International
Year: 2013
ASTM F1083-13 - Standard Specification for Pipe, Steel, Hot-Dipped Zinc-Coated (Galvanized) Welded, for Fence Structures
Publisher: ASTM International
Year: 2013
ASTM F2550-13 - Standard Practice for Locating Leaks in Sewer Pipes By Measuring the Variation of Electric Current Flow Through the Pipe Wall
Publisher: ASTM International
Year: 2013
ASTM E1892-97 - Standard Guide for Preparing Characterization Plans for Decommissioning Nuclear Facilities
Publisher: ASTM International
Year: 1997
ASTM G172-02(2010)e1 - Standard Guide for Statistical Analysis of Accelerated Service Life Data
Publisher: ASTM International
Year: 2010
ASTM A283/A283M-13 - Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
Publisher: ASTM International
Year: 2013
ASTM A573/A573M-13 - Standard Specification for Structural Carbon Steel Plates of Improved Toughness
Publisher: ASTM International
Year: 2013
ASTM B85/B85M-13 - Standard Specification for Aluminum-Alloy Die Castings
Publisher: ASTM International
Year: 2013
ASTM D4864-90(2013) - Standard Test Method for Determination of Traces of Methanol in Propylene Concentrates by Gas Chromatography
Publisher: ASTM International
Year: 2013
ASTM E833-13a - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2013
ASTM E833-13b - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2013
ASTM E871-82(2013) - Standard Test Method for Moisture Analysis of Particulate Wood Fuels
Publisher: ASTM International
Year: 2013
ASTM E872-82(2013) - Standard Test Method for Volatile Matter in the Analysis of Particulate Wood Fuels
Publisher: ASTM International
Year: 2013
ASTM E1225-13 - Standard Test Method for Thermal Conductivity of Solids Using the Guarded-Comparative-Longitudinal Heat Flow Technique
Publisher: ASTM International
Year: 2013
ASTM D6078-99 - Standard Test Method for Evaluating Lubricity of Diesel Fuels by the Scuffing Load Ball-on-Cylinder Lubricity Evaluator (SLBOCLE)
Publisher: ASTM International
Year: 1999
ASTM E1409-13 - Standard Test Method for Determination of Oxygen and Nitrogen in Titanium and Titanium Alloys by Inert Gas Fusion
Publisher: ASTM International
Year: 2013
ASTM E1679-13 - Standard Practice for Setting the Requirements for the Serviceability of a Building or Building-Related Facility, and for Determining What Serviceability is Provided or Proposed
Publisher: ASTM International
Year: 2013
ASTM E2651-13 - Standard Guide for Powder Particle Size Analysis
Publisher: ASTM International
Year: 2013
ASTM E2891-13 - Standard Guide for Multivariate Data Analysis in Pharmaceutical Development and Manufacturing Applications
Publisher: ASTM International
Year: 2013
ASTM E2951-13 - Standard Guide for Community Emergency Preparedness for Persons with Disabilities
Publisher: ASTM International
Year: 2013
ASTM F22-13 - Standard Test Method for Hydrophobic Surface Films by the Water-Break Test
Publisher: ASTM International
Year: 2013
ASTM F404-13 - Standard Consumer Safety Specification for High Chairs
Publisher: ASTM International
Year: 2013
ASTM F2633-13 - Standard Specification for Wrought Seamless Nickel-Titanium Shape Memory Alloy Tube for Medical Devices and Surgical Implants
Publisher: ASTM International
Year: 2013
ASTM F3013-13 - Standard Test Method for Density of Topsoil and Blended Soils In-place by the Core Displacement Method
Publisher: ASTM International
Year: 2013
ASTM B66-06(2013)e1 - Standard Specification for Bronze Castings for Steam Locomotive Wearing Parts
Publisher: ASTM International
Year: 2013
ASTM F384-00 - Standard Specifications and Test Methods for Metallic Angled Orthopedic Fracture Fixation Devices
Publisher: ASTM International
Year: 2000
ASTM D1751-04(2013)e1 - Standard Specification for Preformed Expansion Joint Filler for Concrete Paving and Structural Construction (Nonextruding and Resilient Bituminous Types)
Publisher: ASTM International
Year: 2008
ASTM ISO/ASTM52628-13 - Standard Practice for Dosimetry in Radiation Processing
Publisher: ASTM International
Year: 2013
ASTM ISO/ASTM52701-13 - Standard Guide for Performance Characterization of Dosimeters and Dosimetry Systems for Use in Radiation Processing
Publisher: ASTM International
Year: 2013
ASTM D6381/D6381M-08(2013)e1 - Standard Test Method for Measurement of Asphalt Shingle Mechanical Uplift Resistance
Publisher: ASTM International
Year: 2013
ASTM D6676/D6676M-13 - Standard Test Method for Cathodic Disbonding of Exterior Pipeline Coatings at Elevated Temperatures Using Interior Heating
Publisher: ASTM International
Year: 2013
ASTM G13/G13M-13 - Standard Test Method for Impact Resistance of Pipeline Coatings (Limestone Drop Test)
Publisher: ASTM International
Year: 2013
ASTM C553-13 - Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
Publisher: ASTM International
Year: 2013
ASTM C592-13 - Standard Specification for Mineral Fiber Blanket Insulation and Blanket-Type Pipe Insulation (Metal-Mesh Covered) (Industrial Type)
Publisher: ASTM International
Year: 2013
ASTM C1126-13a - Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
Publisher: ASTM International
Year: 2013
ASTM D1003-13 - Standard Test Method for Haze and Luminous Transmittance of Transparent Plastics
Publisher: ASTM International
Year: 2013
ASTM F386-02 - Standard Test Method for Thickness of Resilient Flooring Materials Having Flat Surfaces
Publisher: ASTM International
Year: 2002
ASTM D1752-04a(2013) - Standard Specification for Preformed Sponge Rubber Cork and Recycled PVC Expansion Joint Fillers for Concrete Paving and Structural Construction
Publisher: ASTM International
Year: 2013
ASTM D1929-13a - Standard Test Method for Determining Ignition Temperature of Plastics
Publisher: ASTM International
Year: 2013
ASTM D2344/D2344M-13 - Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
Publisher: ASTM International
Year: 2013
ASTM D3265-13a - Standard Test Method for Carbon Black—Tint Strength
Publisher: ASTM International
Year: 2013
ASTM D3542-08(2013) - Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
Publisher: ASTM International
Year: 2013
ASTM D4788-03(2013) - Standard Test Method for Detecting Delaminations in Bridge Decks Using Infrared Thermography
Publisher: ASTM International
Year: 2013
ASTM D6012-03(2013) - Standard Test Method for Determination of Resistance of Leather to (Bleeding) Color Stain Transfer
Publisher: ASTM International
Year: 2013
ASTM D7771-13 - Standard Test Method for Determination of Benzo-α-Pyrene (BaP) Content in Carbon Black
Publisher: ASTM International
Year: 2013
ASTM D7888-13 - Standard Practice for Evaluating Adhesive and the Effects of Plasticizer Found Within Polyvinyl Chloride-Backed Floor Coverings
Publisher: ASTM International
Year: 2013
ASTM E683-91(2013) - Standard Practice for Installation and Service of Solar Space Heating Systems for One- and Two-Family Dwellings
Publisher: ASTM International
Year: 2013
ASTM F387-02 - Standard Test Method for Measuring Thickness of Resilient Floor Covering With Foam Layer
Publisher: ASTM International
Year: 2002
ASTM E920-97(2013) - Standard Specification for Commercially Packaged Laboratory Apparatus
Publisher: ASTM International
Year: 2013
ASTM E923-97(2013) - Standard Specification for Glass Westergren Tube, Reusable
Publisher: ASTM International
Year: 2013
ASTM E961-97(2013) - Standard Specification for Blood Sedimentation Tube, Wintrobe, Glass, Reusable
Publisher: ASTM International
Year: 2013
ASTM E1534-93(2013) - Standard Test Method for Determination of Ash Content of Particulate Wood Fuels
Publisher: ASTM International
Year: 2013
ASTM F609-05(2013) - Standard Test Method for Using a Horizontal Pull Slipmeter (HPS)
Publisher: ASTM International
Year: 2013
ASTM F1292-13 - Standard Specification for Impact Attenuation of Surfacing Materials Within the Use Zone of Playground Equipment
Publisher: ASTM International
Year: 2013
ASTM F2023-13 - Standard Test Method for Evaluating the Oxidative Resistance of Crosslinked Polyethylene (PEX) Tubing and Systems to Hot Chlorinated Water
Publisher: ASTM International
Year: 2013
ASTM F2922-13 - Standard Specification for Polyethylene (PE) Corrugated Wall Stormwater Collection Chambers
Publisher: ASTM International
Year: 2013
ASTM G175-13 - Standard Test Method for Evaluating the Ignition Sensitivity and Fault Tolerance of Oxygen Pressure Regulators Used for Medical and Emergency Applications
Publisher: ASTM International
Year: 2013
ASTM A1079-13e2 - Standard Specification for Steel Sheet, Complex Phase (CP), Dual Phase (DP) and Transformation Induced Plasticity (TRIP), Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process
Publisher: ASTM International
Year: 2013
ASTM F390-98 - Standard Test Method for Sheet Resistance of Thin Metallic Films With a Collinear Four-Probe Array
Publisher: ASTM International
Year: 1998
ASTM E2207-08(2013)e1 - Standard Practice for Strain-Controlled Axial-Torsional Fatigue Testing with Thin-Walled Tubular Specimens
Publisher: ASTM International
Year: 2007
ASTM F421-07(2013)e1 - Standard Test Method for Measuring Groove and Void Depth in Passenger Car Tires
Publisher: ASTM International
Year: 2013
ASTM F1546-96(2012)e1 - Standard Specification for Fire Hose Nozzles
Publisher: ASTM International
Year: 2012
ASTM B611-13 - Standard Test Method for Determining the High Stress Abrasion Resistance of Hard Materials
Publisher: ASTM International
Year: 2013
ASTM C1528-13 - Standard Guide for Selection of Dimension Stone
Publisher: ASTM International
Year: 2013
ASTM E72-13 - Standard Test Methods of Conducting Strength Tests of Panels for Building Construction
Publisher: ASTM International
Year: 2013
ASTM E72-13a - Standard Test Methods of Conducting Strength Tests of Panels for Building Construction
Publisher: ASTM International
Year: 2013
ASTM E659-13 - Standard Test Method for Autoignition Temperature of Liquid Chemicals
Publisher: ASTM International
Year: 2013
ASTM E788-97(2013) - Standard Specification for Pipet, Blood Diluting
Publisher: ASTM International
Year: 2013
ASTM E832-81(2013) - Standard Specification for Laboratory Filter Papers
Publisher: ASTM International
Year: 2013
ASTM B152/B152M-00 - Standard Specification for Copper Sheet, Strip, Plate, and Rolled Bar
Publisher: ASTM International
Year: 2000
ASTM F391-96 - Standard Test Methods for Minority Carrier Diffusion Length in Extrinsic Semiconductors by Measurement of Steady-State Surface Photovoltage
Publisher: ASTM International
Year: 1995
ASTM E861-13 - Standard Practice for Evaluating Thermal Insulation Materials for Use in Solar Collectors
Publisher: ASTM International
Year: 2013
ASTM E960-93(2013) - Standard Specification for Laboratory Glass Beakers
Publisher: ASTM International
Year: 2013
ASTM E1160-13 - Standard Guide for On-Site Inspection and Verification of Operation of Solar Domestic Hot Water Systems
Publisher: ASTM International
Year: 2013
ASTM E1232-07(2013) - Standard Test Method for Temperature Limit of Flammability of Chemicals
Publisher: ASTM International
Year: 2013
ASTM E1273-88(2013) - Standard Specification for Color Coding of Reusable Laboratory Pipets
Publisher: ASTM International
Year: 2013
ASTM E1403-97(2013) - Standard Specification for Laboratory Glass Boiling Flasks
Publisher: ASTM International
Year: 2013
ASTM E1404-94(2013) - Standard Specification for Laboratory Glass Conical Flasks
Publisher: ASTM International
Year: 2013
ASTM E1522-93(2013) - Standard Specification for Autoclavable Protective Coatings on Laboratory Glassware
Publisher: ASTM International
Year: 2013
ASTM E1878-97(2013) - Standard Specification for Laboratory Glass Volumetric Flasks, Special Use
Publisher: ASTM International
Year: 2013
ASTM E2868-13 - Standard Digital Reference Images for Steel Castings up to 2 in. (50.8 mm) in Thickness
Publisher: ASTM International
Year: 2013
ASTM F392-93(1999) - Standard Test Method for Flex Durability of Flexible Barrier Materials
Publisher: ASTM International
Year: 1999
ASTM F711-02(2013) - Standard Specification for Fiberglass-Reinforced Plastic (FRP) Rod and Tube Used in Live Line Tools
Publisher: ASTM International
Year: 2013
ASTM F1825-03(2013) - Standard Specification for Clampstick Type Live Line Tools
Publisher: ASTM International
Year: 2013
ASTM F2034-08(2013) - Standard Specification for Sheet Linoleum Floor Covering
Publisher: ASTM International
Year: 2013
ASTM F2150-13 - Standard Guide for Characterization and Testing of Biomaterial Scaffolds Used in Tissue-Engineered Medical Products
Publisher: ASTM International
Year: 2013
ASTM F2158-08(2013) - Standard Specification for Residential Central-Vacuum Tube and Fittings
Publisher: ASTM International
Year: 2013
ASTM F2195-13 - Standard Specification for Linoleum Floor Tile
Publisher: ASTM International
Year: 2013
ASTM F2647-07(2013) - Standard Guide for Approved Methods of Installing a CVS (Central Vacuum System)
Publisher: ASTM International
Year: 2013
ASTM G141-09(2013) - Standard Guide for Addressing Variability in Exposure Testing of Nonmetallic Materials
Publisher: ASTM International
Year: 2013
ASTM G182-13 - Standard Test Method for Determination of the Breakaway Friction Characteristics of Rolling Element Bearings
Publisher: ASTM International
Year: 2013
ASTM F510/F510M-13 - Standard Test Method for Resistance to Abrasion of Resilient Floor Coverings Using an Abrader with a Grit Feed Method
Publisher: ASTM International
Year: 2013
ASTM F394-78(1996) - Test Method for Biaxial Flexure Strength (Modulus of Rupture) of Ceramic Substrates (Withdrawn 2001)
Publisher: ASTM International
Year: 1995
ASTM A29/A29M-12e1 - Standard Specification for General Requirements for Steel Bars, Carbon and Alloy, Hot-Wrought
Publisher: ASTM International
Year: 2012
ASTM A929/A929M-01(2013) - Standard Specification for Steel Sheet, Metallic-Coated by the Hot-Dip Process for Corrugated Steel Pipe
Publisher: ASTM International
Year: 2013
ASTM B90/B90M-13 - Standard Specification for Magnesium-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2013
ASTM B107/B107M-13 - Standard Specification for Magnesium-Alloy Extruded Bars, Rods, Profiles, Tubes, and Wire
Publisher: ASTM International
Year: 2013
ASTM B243-13 - Standard Terminology of Powder Metallurgy
Publisher: ASTM International
Year: 2013
ASTM C12-13a - Standard Practice for Installing Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2013
ASTM C34-13 - Standard Specification for Structural Clay Load-Bearing Wall Tile
Publisher: ASTM International
Year: 2013
ASTM C56-13 - Standard Specification for Structural Clay Nonloadbearing Tile
Publisher: ASTM International
Year: 2013
ASTM C62-13a - Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
Publisher: ASTM International
Year: 2013
ASTM F395-00 - Standard Terminology Relating to Vacuum Cleaners
Publisher: ASTM International
Year: 2000
ASTM C302-13 - Standard Test Method for Density and Dimensions of Preformed Pipe-Covering-Type Thermal Insulation
Publisher: ASTM International
Year: 2013
ASTM C425-04(2013) - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
Publisher: ASTM International
Year: 2013
ASTM C479-04(2013) - Standard Specification for Vitrified Clay Liner Plates
Publisher: ASTM International
Year: 2013
ASTM C530-13 - Standard Specification for Structural Clay Nonloadbearing Screen Tile
Publisher: ASTM International
Year: 2013
ASTM C1091-03a(2013) - Standard Test Method for Hydrostatic Infiltration Testing of Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2013
ASTM C1104/C1104M-13a - Standard Test Method for Determining the Water Vapor Sorption of Unfaced Mineral Fiber Insulation
Publisher: ASTM International
Year: 2013
ASTM C1214-13 - Standard Test Method for Concrete Pipe Sewerlines by Negative Air Pressure (Vacuum) Test Method
Publisher: ASTM International
Year: 2013
ASTM C1214M-13 - Standard Test Method for Concrete Pipe Sewerlines by Negative Air Pressure (Vacuum) Test Method (Metric)
Publisher: ASTM International
Year: 2013
ASTM C1261-13 - Standard Specification for Firebox Brick for Residential Fireplaces
Publisher: ASTM International
Year: 2013
ASTM C1491-13 - Standard Specification for Concrete Roof Pavers
Publisher: ASTM International
Year: 2013
ASTM F396-00 - Standard Practice for Comparing One-Time Noncorrectable Typewriter Ribbons
Publisher: ASTM International
Year: 2000
ASTM C1568-08(2013) - Standard Test Method for Wind Resistance of Concrete and Clay Roof Tiles (Mechanical Uplift Resistance Method)
Publisher: ASTM International
Year: 2013
ASTM C1618-13 - Standard Test Method for Concrete Sanitary Sewer Pipe by Negative (Vacuum) or Positive Air Pressure
Publisher: ASTM International
Year: 2013
ASTM C1618M-13 - Standard Test Method for Concrete Sanitary Sewer Pipe by Negative (Vacuum) or Positive Air Pressure (Metric)
Publisher: ASTM International
Year: 2013
ASTM C1714/C1714M-13a - Standard Specification for Preblended Dry Mortar Mix for Unit Masonry
Publisher: ASTM International
Year: 2013
ASTM D396-13c - Standard Specification for Fuel Oils
Publisher: ASTM International
Year: 2013
ASTM D975-13a - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2013
ASTM D4385-13 - Standard Practice for Classifying Visual Defects in Thermosetting Reinforced Plastic Pultruded Products
Publisher: ASTM International
Year: 2013
ASTM D6576-13 - Standard Specification for Flexible Cellular Rubber Chemically Blown
Publisher: ASTM International
Year: 2013
ASTM D6602-13 - Standard Practice for Sampling and Testing of Possible Carbon Black Fugitive Emissions or Other Environmental Particulate, or Both
Publisher: ASTM International
Year: 2013
ASTM E582-07(2013)e1 - Standard Test Method for Minimum Ignition Energy and Quenching Distance in Gaseous Mixtures
Publisher: ASTM International
Year: 2013
ASTM F397-93(1999) - Standard Test Method for Resistivity of Silicon Bars Using a Two-Point Probe
Publisher: ASTM International
Year: 1998
ASTM E2264-05(2013) - Standard Practice for Determining the Effects of Temperature Cycling on Fenestration Products
Publisher: ASTM International
Year: 2013
ASTM E2295-13 - Standard Practice for Fire Assay Silver Corrections in Analysis of Metal Bearing Ores, Concentrates, and Related Metallurgical Materials by Silver Determination in Slags and Cupels
Publisher: ASTM International
Year: 2013
ASTM E2627-13 - Standard Practice for Determining Average Grain Size Using Electron Backscatter Diffraction (EBSD) in Fully Recrystallized Polycrystalline Materials
Publisher: ASTM International
Year: 2013
ASTM E2849-13 - Standard Practice for Professional Certification Performance Testing
Publisher: ASTM International
Year: 2013
ASTM E2915-13 - Standard Guide for Emergency Operations Center (EOC) Management
Publisher: ASTM International
Year: 2013
ASTM F136-13 - Standard Specification for Wrought Titanium-6Aluminum-4Vanadium ELI (Extra Low Interstitial) Alloy for Surgical Implant Applications (UNS R56401)
Publisher: ASTM International
Year: 2013
ASTM F543-13e1 - Standard Specification and Test Methods for Metallic Medical Bone Screws
Publisher: ASTM International
Year: 2013
ASTM F837-13 - Standard Specification for Stainless Steel Socket Head Cap Screws
Publisher: ASTM International
Year: 2013
ASTM F2165-13 - Standard Specification for Flexible Pre-Insulated Piping
Publisher: ASTM International
Year: 2013
ASTM F2487-13 - Standard Practice for Infiltration and Exfiltration Acceptance Testing of Installed Corrugated High Density Polyethylene and Polypropylene Pipelines
Publisher: ASTM International
Year: 2013
ASTM F398-92(1997) - Standard Test Method for Majority Carrier Concentration in Semiconductors by Measurement of Wavenumber or Wavelength of the Plasma Resonance Minimum
Publisher: ASTM International
Year: 1997
ASTM F2736-13 - Standard Specification for 6 to 30 in. (152 To 762 mm) Polypropylene (PP) Corrugated Single Wall Pipe And Double Wall Pipe
Publisher: ASTM International
Year: 2013
ASTM G3-13 - Standard Practice for Conventions Applicable to Electrochemical Measurements in Corrosion Testing
Publisher: ASTM International
Year: 2013
ASTM G16-13 - Standard Guide for Applying Statistics to Analysis of Corrosion Data
Publisher: ASTM International
Year: 2013
ASTM D6694/D6694M-08(2013)e1 - Standard Specification for Liquid-Applied Silicone Coating Used in Spray Polyurethane Foam Roofing Systems
Publisher: ASTM International
Year: 2008
ASTM F560-13e1 - Standard Specification for Unalloyed Tantalum for Surgical Implant Applications (UNS R05200, UNS R05400)
Publisher: ASTM International
Year: 2013
ASTM F1314-13ae1 - Standard Specification for Wrought Nitrogen Strengthened 22 Chromium–13 Nickel–5 Manganese–2.5 Molybdenum Stainless Steel Alloy Bar and Wire for Surgical Implants (UNS S20910)
Publisher: ASTM International
Year: 2013
ASTM F1342/F1342M-05(2013)e1 - Standard Test Method for Protective Clothing Material Resistance to Puncture
Publisher: ASTM International
Year: 2013
ASTM F2066-13e1 - Standard Specification for Wrought Titanium-15 Molybdenum Alloy for Surgical Implant Applications (UNS R58150)
Publisher: ASTM International
Year: 2013
ASTM C578-13 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2013
ASTM C856-13 - Standard Practice for Petrographic Examination of Hardened Concrete
Publisher: ASTM International
Year: 2013
ASTM F399-00a - Standard Test Method for Thickness of Heteroepitaxial or Polysilicon Layers (Withdrawn 2002)
Publisher: ASTM International
Year: 2000
ASTM D350-13 - Standard Test Methods for Flexible Treated Sleeving Used for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D876-13 - Standard Test Methods for Nonrigid Vinyl Chloride Polymer Tubing Used for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D1458-13 - Standard Test Methods for Fully Cured Silicone Rubber-Coated Glass Fabric and Tapes for Electrical Insulation
Publisher: ASTM International
Year: 2013
ASTM D1655-13a - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2013
ASTM D1868-13 - Standard Test Method for Detection and Measurement of Partial Discharge (Corona) Pulses in Evaluation of Insulation Systems
Publisher: ASTM International
Year: 2013
ASTM D2633-13a - Standard Test Methods for Thermoplastic Insulations and Jackets for Wire and Cable
Publisher: ASTM International
Year: 2013
ASTM D3145-13 - Standard Test Method for Thermal Endurance of Electrical Insulating Varnishes by the Helical Coil Method
Publisher: ASTM International
Year: 2013
ASTM D3382-13 - Standard Test Methods for Measurement of Energy and Integrated Charge Transfer Due to Partial Discharges (Corona) Using Bridge Techniques
Publisher: ASTM International
Year: 2013
ASTM D3874-13 - Standard Test Method for Ignition of Materials by Hot Wire Sources
Publisher: ASTM International
Year: 2013
ASTM D4325-13 - Standard Test Methods for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
Publisher: ASTM International
Year: 2013
ASTM F400-00 - Standard Consumer Safety Specification for Lighters
Publisher: ASTM International
Year: 2000
ASTM D4362-13 - Standard Specification for Propane Thermophysical Property Tables
Publisher: ASTM International
Year: 2013
ASTM D5425-13 - Standard Guide for Development of Fire Hazard Assessment Standards of Electrotechnical Products
Publisher: ASTM International
Year: 2013
ASTM D6300-13a - Standard Practice for Determination of Precision and Bias Data for Use in Test Methods for Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2013
ASTM E2293-03(2013) - Standard Practice for Drying of Metal Bearing Ores, Concentrates, and Related Metallurgical Materials for the Determination of Mercury
Publisher: ASTM International
Year: 2013
ASTM E2895-13 - Standard Test Method for Producing High Titers of Viable and Semi-Purified Spores of Clostridium difficile using a Liquid Medium
Publisher: ASTM International
Year: 2013
ASTM F606-13 - Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, Direct Tension Indicators, and Rivets
Publisher: ASTM International
Year: 2013
ASTM E2201-13 - Standard Terminology for Coal Combustion Products
Publisher: ASTM International
Year: 2013
ASTM E2243-13 - Standard Guide for Use of Coal Combustion Products (CCPs) for Surface Mine Reclamation: Re-contouring and Highwall Reclamation
Publisher: ASTM International
Year: 2013
ASTM E2278-13 - Standard Guide for Use of Coal Combustion Products (CCPs) for Surface Mine Reclamation: Revegetation and Mitigation of Acid Mine Drainage
Publisher: ASTM International
Year: 2013
ASTM A995/A995M-13 - Standard Specification for Castings, Austenitic-Ferritic (Duplex) Stainless Steel, for Pressure-Containing Parts
Publisher: ASTM International
Year: 2013
ASTM F402-93(1999) - Standard Practice for Safe Handling of Solvent Cements, Primers, and Cleaners Used for Joining Thermoplastic Pipe and Fittings
Publisher: ASTM International
Year: 1999
ASTM C515-13 - Standard Specification for Chemical-Resistant Ceramic Tower Packings
Publisher: ASTM International
Year: 2013
ASTM C1040/C1040M-08(2013) - Standard Test Methods for In-Place Density of Unhardened and Hardened Concrete, Including Roller Compacted Concrete, By Nuclear Methods
Publisher: ASTM International
Year: 2013
ASTM D613-13 - Standard Test Method for Cetane Number of Diesel Fuel Oil
Publisher: ASTM International
Year: 2013
ASTM D2671-13 - Standard Test Methods for Heat-Shrinkable Tubing for Electrical Use
Publisher: ASTM International
Year: 2013
ASTM D3137-81(2013) - Standard Test Method for Rubber Property—Hydrolytic Stability
Publisher: ASTM International
Year: 2013
ASTM D4164-13 - Standard Test Method for Mechanically Tapped Packing Density of Formed Catalyst and Catalyst Carriers
Publisher: ASTM International
Year: 2013
ASTM D4180-13 - Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
Publisher: ASTM International
Year: 2013
ASTM D4388-13 - Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
Publisher: ASTM International
Year: 2013
ASTM D4438-13 - Standard Test Method for Particle Size Distribution of Catalysts and Catalyst Carriers by Electronic Counting
Publisher: ASTM International
Year: 2013
ASTM D5158-98(2013) - Standard Test Method for Determination of Particle Size of Powdered Activated Carbon by Air Jet Sieving
Publisher: ASTM International
Year: 2013
ASTM B152M-97a - Standard Specification for Copper Sheet, Strip, Plate, and Rolled Bar [Metric] (Withdrawn 2000)
Publisher: ASTM International
Year: 1996
ASTM F403-98 - Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using Highway Vehicles (Withdrawn 2007)
Publisher: ASTM International
Year: 1998
ASTM E572-13 - Standard Test Method for Analysis of Stainless and Alloy Steels by Wavelength Dispersive X-Ray Fluorescence Spectrometry
Publisher: ASTM International
Year: 2013
ASTM E905-87(2013) - Standard Test Method for Determining Thermal Performance of Tracking Concentrating Solar Collectors
Publisher: ASTM International
Year: 2013
ASTM E972-96(2013) - Standard Test Method for Solar Photometric Transmittance of Sheet Materials Using Sunlight
Publisher: ASTM International
Year: 2013
ASTM E1254-13 - Standard Guide for Storage of Radiographs and Unexposed Industrial Radiographic Films
Publisher: ASTM International
Year: 2013
ASTM E2294-03(2013) - Standard Practice for Proof Silver Corrections in Metal Bearing Ores, Concentrates, and Related Materials by Fire Assay Gravimetry
Publisher: ASTM International
Year: 2013
ASTM E2921-13 - Standard Practice for Minimum Criteria for Comparing Whole Building Life Cycle Assessments for Use with Building Codes and Rating Systems
Publisher: ASTM International
Year: 2013
ASTM F606M-13a - Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, and Rivets (Metric)
Publisher: ASTM International
Year: 2013
ASTM G21-13 - Standard Practice for Determining Resistance of Synthetic Polymeric Materials to Fungi
Publisher: ASTM International
Year: 2013
ASTM A761/A761M-13b - Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
Publisher: ASTM International
Year: 2013
ASTM B481-68(2013) - Standard Practice for Preparation of Titanium and Titanium Alloys for Electroplating
Publisher: ASTM International
Year: 2013
ASTM F404-99a - Standard Consumer Safety Specification for High Chairs
Publisher: ASTM International
Year: 1999
ASTM B482-85(2013) - Standard Practice for Preparation of Tungsten and Tungsten Alloys for Electroplating
Publisher: ASTM International
Year: 2013
ASTM B487-85(2013) - Standard Test Method for Measurement of Metal and Oxide Coating Thickness by Microscopical Examination of Cross Section
Publisher: ASTM International
Year: 2013
ASTM B489-85(2013) - Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals
Publisher: ASTM International
Year: 2013
ASTM B537-70(2013) - Standard Practice for Rating of Electroplated Panels Subjected to Atmospheric Exposure
Publisher: ASTM International
Year: 2013
ASTM B555-86(2013) - Standard Guide for Measurement of Electrodeposited Metallic Coating Thicknesses by Dropping Test
Publisher: ASTM International
Year: 2013
ASTM B556-90(2013) - Standard Guide for Measurement of Thin Chromium Coatings by Spot Test
Publisher: ASTM International
Year: 2013
ASTM B558-79(2013) - Standard Practice for Preparation of Nickel Alloys for Electroplating
Publisher: ASTM International
Year: 2013
ASTM B571-97(2013) - Standard Practice for Qualitative Adhesion Testing of Metallic Coatings
Publisher: ASTM International
Year: 2013
ASTM B629-77(2013) - Standard Practice for Preparation of Molybdenum and Molybdenum Alloys for Electroplating
Publisher: ASTM International
Year: 2013
ASTM B650-95(2013) - Standard Specification for Electrodeposited Engineering Chromium Coatings on Ferrous Substrates
Publisher: ASTM International
Year: 2013
ASTM F405-97 - Standard Specification for Corrugated Polyethylene (PE) Tubing and Fittings
Publisher: ASTM International
Year: 1997
ASTM B689-97(2013) - Standard Specification for Electroplated Engineering Nickel Coatings
Publisher: ASTM International
Year: 2013
ASTM B734-97(2013) - Standard Specification for Electrodeposited Copper for Engineering Uses
Publisher: ASTM International
Year: 2013
ASTM B765-03(2013) - Standard Guide for Selection of Porosity and Gross Defect Tests for Electrodeposits and Related Metallic Coatings
Publisher: ASTM International
Year: 2013
ASTM B809-95(2013) - Standard Test Method for Porosity in Metallic Coatings by Humid Sulfur Vapor (“Flowers-of-Sulfur”)
Publisher: ASTM International
Year: 2013
ASTM B832-93(2013) - Standard Guide for Electroforming with Nickel and Copper
Publisher: ASTM International
Year: 2013
ASTM D2144-07(2013) - Standard Practices for Examination of Electrical Insulating Oils by Infrared Absorption
Publisher: ASTM International
Year: 2013
ASTM D4422-13 - Standard Test Method for Ash in Analysis of Petroleum Coke
Publisher: ASTM International
Year: 2013
ASTM E1056-13 - Standard Practice for Installation and Service of Solar Domestic Water Heating Systems for One- and Two-Family Dwellings
Publisher: ASTM International
Year: 2013
ASTM F2922-13e1 - Standard Specification for Polyethylene (PE) Corrugated Wall Stormwater Collection Chambers
Publisher: ASTM International
Year: 2013
ASTM D2668-07(2013) - Standard Test Method for 2,6-di-tert-Butyl- p-Cresol and 2,6-di-tert -Butyl Phenol in Electrical Insulating Oil by Infrared Absorption
Publisher: ASTM International
Year: 2013
ASTM D1744-13 - Standard Test Method for Determination of Water in Liquid Petroleum Products by Karl Fischer Reagent (Withdrawn 2016)
Publisher: ASTM International
Year: 2013
ASTM D2639/D2639M-13 - Standard Test Method for Plastic Properties of Coal by the Constant-Torque Gieseler Plastometer
Publisher: ASTM International
Year: 2013
ASTM E1316-13d - Standard Terminology for Nondestructive Examinations
Publisher: ASTM International
Year: 2013
ASTM F1862/F1862M-13 - Standard Test Method for Resistance of Medical Face Masks to Penetration by Synthetic Blood (Horizontal Projection of Fixed Volume at a Known Velocity)
Publisher: ASTM International
Year: 2013
ASTM F2211-13 - Standard Classification for Tissue Engineered Medical Products (TEMPs)
Publisher: ASTM International
Year: 2013
ASTM UOP999-13 - Precision Statements in UOP Methods
Publisher: ASTM International
Year: 2013
ASTM E162-94 - Standard Test Method for Surface Flammability of Materials Using a Radiant Heat Energy Source
Publisher: ASTM International
ASTM B281-88(2013) - Standard Practice for Preparation of Copper and Copper-Base Alloys for Electroplating and Conversion Coatings
Publisher: ASTM International
Year: 2013
ASTM B320-60(2013) - Standard Practice for Preparation of Iron Castings for Electroplating
Publisher: ASTM International
Year: 2013
ASTM B533-85(2013) - Standard Test Method for Peel Strength of Metal Electroplated Plastics
Publisher: ASTM International
Year: 2013
ASTM F408-99 - Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using a Towed Trailer
Publisher: ASTM International
Year: 1999
ASTM B867-95(2013) - Standard Specification for Electrodeposited Coatings of Palladium-Nickel for Engineering Use
Publisher: ASTM International
Year: 2013
ASTM B875-96(2013) - Standard Specification for Aluminum Diffusion Coating Applied by Pack Cementation Process
Publisher: ASTM International
Year: 2013
See more:
1
50
60
70
80
90
100
106
107
108
109
110
111
112
113
114
115
116
117
118
120
130
140
150
160
170
200
230
Search Within Standards