ASTM International - ASTM B834-13
Standard Specification for Pressure Consolidated Powder Metallurgy Iron-Nickel-Chromium-Molybdenum (UNS N08367) and Nickel-Chromium-Molybdenum-Columbium (Nb) (UNS N06625) Alloy Pipe Flanges, Fittings, Valves, and Parts
Organization: | ASTM International |
Publication Date: | 1 October 2013 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification covers pressure consolidated powder metallurgy iron-nickel-chromium
1.1.1 UNS N06625 products are furnished in two grades of different heat-treated conditions:
1.1.1.1 Grade 1 (annealed)-Material is normally employed in service temperatures up to 1100°F (593°C).
1.1.1.2 Grade 2 (solution annealed)-Material is normally employed in service temperatures above 1100°F (593°C) when resistance to creep and rupture is required.
1.2 UNS N08367 products are furnished in the solution annealed condition.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 The following safety hazards caveat pertains only to test methods portions, Sections 7.3 and 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and to determine the applicability of regulatory limitations prior to use.
abstract:
This specification tackles standards for pressure consolidated powder metallurgy iron-nickel-chromium