ASTM B265-05 - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2004
ASTM B348-05 - Standard Specification for Titanium and Titanium Alloy Bars and Billets
Publisher: ASTM International
Year: 2004
ASTM B381-05 - Standard Specification for Titanium and Titanium Alloy Forgings
Publisher: ASTM International
Year: 2004
ASTM B861-05 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
Publisher: ASTM International
Year: 2004
ASTM A517/A517M-93(1999) - Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
Publisher: ASTM International
Year: 1999
ASTM D2322-00(2001) - Standard Test Method for Resistance of Shoe Upper Leather to Artificial Perspiration
Publisher: ASTM International
Year: 2000
ASTM B862-05 - Standard Specification for Titanium and Titanium Alloy Welded Pipe
Publisher: ASTM International
Year: 2004
ASTM C114-05 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2004
ASTM C233-04 - Standard Test Method for Air-Entraining Admixtures for Concrete
Publisher: ASTM International
Year: 2004
ASTM D4243-99(2004)e1 - Standard Test Method for Measurement of Average Viscometric Degree of Polymerization of New and Aged Electrical Papers and Boards
Publisher: ASTM International
Year: 1999
ASTM F1577-05 - Standard Test Methods for Detention Locks for Swinging Doors
Publisher: ASTM International
Year: 2005
ASTM F1592-05 - Standard Test Methods for Detention Hollow Metal Vision Systems
Publisher: ASTM International
Year: 2005
ASTM F1643-05 - Standard Test Methods for Detention Sliding Door Locking Device Assembly
Publisher: ASTM International
Year: 2005
ASTM F1758-05 - Standard Test Methods for Detention Hinges Used on Detention-Grade Swinging Doors
Publisher: ASTM International
Year: 2005
ASTM F1915-05 - Standard Test Methods for Glazing for Detention Facilities
Publisher: ASTM International
Year: 2005
ASTM F2462-05 - Standard Practice for Operation and Maintenance of Sewers with Optical Fiber Systems
Publisher: ASTM International
Year: 2005
ASTM D2323-93(1997)e1 - Standard Specification for Refined Pyridine (1 Degree) (Withdrawn 2003)
Publisher: ASTM International
Year: 1992
ASTM C1072-05 - Standard Test Method for Measurement of Masonry Flexural Bond Strength
Publisher: ASTM International
Year: 2004
ASTM D4716-04 - Test Method for Determining the (In-plane) Flow Rate per Unit Width and Hydraulic Transmissivity of a Geosynthetic Using a Constant Head
Publisher: ASTM International
Year: 2004
ASTM D5299-99(2005) - Standard Guide for Decommissioning of Groundwater Wells, Vadose Zone Monitoring Devices, Boreholes, and Other Devices for Environmental Activities
Publisher: ASTM International
Year: 2004
ASTM D5472-93(2005) - Standard Test Method for Determining Specific Capacity and Estimating Transmissivity at the Control Well (Withdrawn 2014)
Publisher: ASTM International
Year: 2004
ASTM F1409-00(2005) - Standard Test Method for Straight Line Movement of Vacuum Cleaners While Cleaning Carpets
Publisher: ASTM International
Year: 2005
ASTM B338-05 - Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
Publisher: ASTM International
Year: 2004
ASTM B863-05 - Standard Specification for Titanium and Titanium Alloy Wire
Publisher: ASTM International
Year: 2004
ASTM E1083-00e1 - Standard Test Method for Sensory Evalution of Red Pepper Heat
Publisher: ASTM International
Year: 2000
ASTM E2114-05 - Standard Terminology for Sustainability Relative to the Performance of Buildings
Publisher: ASTM International
Year: 2005
ASTM D2330-88(1995)e1 - Standard Test Method for Methylene Blue Active Substances
Publisher: ASTM International
Year: 1994
ASTM D2331-80(1999) - Standard Practices for Preparation and Preliminary Testing of Water-Formed Deposits
Publisher: ASTM International
Year: 1999
ASTM D2336-99 - Standard Guide for Specifying Factory Applied Wood Coatings (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2337-01 - Standard Test Method for Freeze-Thaw Stability of Multicolor Lacquers
Publisher: ASTM International
Year: 2001
ASTM C198-02 - Standard Test Method for Cold Bonding Strength of Refractory Mortar
Publisher: ASTM International
Year: 2002
ASTM C1377-97(2003)e1 - Standard Test Method for Calibration of Surface/Stress Measuring Devices
Publisher: ASTM International
Year: 2003
ASTM D2338-02 - Standard Test Method for Determining Particle Size of Multicolor Lacquers
Publisher: ASTM International
Year: 2002
ASTM D3924-80(2005) - Standard Specification for Standard Environment for Conditioning and Testing Paint, Varnish, Lacquer, and Related Materials
Publisher: ASTM International
Year: 2005
ASTM D5360-05 - Standard Practice for Design and Construction of Bituminous Surface Treatments
Publisher: ASTM International
Year: 2005
ASTM E867-04 - Terminology Relating to Vehicle-Pavement Systems
Publisher: ASTM International
Year: 2004
ASTM E906-04 - Standard Test Method for Heat and Visible Smoke Release Rates for Materials and Products
Publisher: ASTM International
Year: 2004
ASTM E2309-05 - Standard Practices for Verification of Displacement Measuring Systems and Devices Used in Material Testing Machines
Publisher: ASTM International
Year: 2005
ASTM G40-04 - Standard Terminology Relating to Wear and Erosion
Publisher: ASTM International
Year: 2004
ASTM B619-05 - Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
Publisher: ASTM International
Year: 2005
ASTM C917-05 - Standard Test Method for Evaluation of Cement Strength Uniformity From a Single Source
Publisher: ASTM International
Year: 2005
ASTM D5163-05 - Standard Guide for Establishing Procedures to Monitor the Performance of Service Level I Coatings in an Operating Nuclear Power Plant
Publisher: ASTM International
Year: 2004
ASTM D2339-98 - Standard Test Method for Strength Properties of Adhesives in Two-Ply Wood Construction in Shear by Tension Loading
Publisher: ASTM International
Year: 1998
ASTM D6372-05 - Standard Practice for Design, Testing, and Construction of Micro-Surfacing
Publisher: ASTM International
Year: 2005
ASTM F504-05 - Standard Test Method for Measuring the Quasi-Static Release Moments of Alpine Ski Bindings
Publisher: ASTM International
Year: 2005
ASTM UOP163-05 - Hydrogen Sulfide and Mercaptan Sulfur in Liquid Hydrocarbons by Potentiometric Titration
Publisher: ASTM International
Year: 2005
ASTM A449-04b - Specification for Hex Cap Screws, Bolts, and Studs, Steel, Heat Treated, 120/105/90 ksi Minimum Tensile Strength, General Use
Publisher: ASTM International
Year: 2004
ASTM D5978-96(2005) - Standard Guide for Maintenance and Rehabilitation of Groundwater Monitoring Wells
Publisher: ASTM International
Year: 2004
ASTM D6169-98(2005) - Standard Guide for Selection of Soil and Rock Sampling Devices Used With Drill Rigs for Environmental Investigations
Publisher: ASTM International
Year: 2004
ASTM D6312-98(2005) - Standard Guide for Developing Appropriate Statistical Approaches for Groundwater Detection Monitoring Programs
Publisher: ASTM International
Year: 2004
ASTM D6990-05 - Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems
Publisher: ASTM International
Year: 2004
ASTM E563-02e1 - Standard Practice for Preparation and Use of an Ice-Point Bath as a Reference Temperature
Publisher: ASTM International
Year: 2002
ASTM D2340-96 - Standard Test Method for Peroxides in Styrene Monomer
Publisher: ASTM International
Year: 1996
ASTM A518/A518M-99 - Standard Specification for Corrosion-Resistant High-Silicon Iron Castings
Publisher: ASTM International
Year: 1999
ASTM D2343-95 - Standard Test Method for Tensile Properties of Glass Fiber Strands, Yarns, and Rovings Used in Reinforced Plastics
Publisher: ASTM International
Year: 1994
ASTM D2344/D2344M-00e1 - Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
Publisher: ASTM International
Year: 2000
ASTM D2346-00 - Standard Test Method for Apparent Density of Leather
Publisher: ASTM International
Year: 2000
ASTM D2347-00 - Standard Test Method for Measuring Area of Leather Test Specimens
Publisher: ASTM International
Year: 2000
ASTM D2348-02 - Standard Test Method for Arsenic in Paint (Withdrawn 2009)
Publisher: ASTM International
Year: 2002
ASTM D2349-90(1997) - Standard Test Method for Qualitative Determination of Nature of Solvent Composition in Solvent-Reducible Paints
Publisher: ASTM International
Year: 1997
ASTM D2350-90(1999) - Standard Test Method for Antimony Oxide in White Pigment Separated From Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2351-90(1999) - Standard Test Method for Sulfide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2352-85(1999) - Standard Test Method for Sulfur Dioxide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM C1145-05 - Standard Terminology of Advanced Ceramics
Publisher: ASTM International
Year: 2004
ASTM C1232-05 - Standard Terminology of Masonry
Publisher: ASTM International
Year: 2004
ASTM D2354-98 - Standard Test Method for Minimum Film Formation Temperature (MFFT) of Emulsion Vehicles (Withdrawn 2007)
Publisher: ASTM International
Year: 1998
ASTM D4383-05 - Standard Specification for Plowable, Raised Retroreflective Pavement Markers
Publisher: ASTM International
Year: 2005
ASTM D7128-05 - Standard Guide for Using the Seismic-Reflection Method for Shallow Subsurface Investigation
Publisher: ASTM International
Year: 2004
ASTM G183-05 - Standard Practice for Field Use of Pyranometers, Pyrheliometers and UV Radiometers
Publisher: ASTM International
Year: 2005
ASTM C1244-05 - Standard Test Method for Concrete Sewer Manholes by the Negative Air Pressure (Vacuum) Test Prior to Backfill
Publisher: ASTM International
Year: 2004
ASTM C1244M-05 - Standard Test Method for Concrete Sewer Manholes by the Negative Air Pressure (Vacuum) Test Prior to Backfill (Metric)
Publisher: ASTM International
Year: 2004
ASTM D3666-05 - Standard Specification for Minimum Requirements for Agencies Testing and Inspecting Road and Paving Materials
Publisher: ASTM International
Year: 2005
ASTM F2329-05 - Standard Specification for Zinc Coating, Hot-Dip, Requirements for Application to Carbon and Alloy Steel Bolts, Screws, Washers, Nuts, and Special Threaded Fasteners
Publisher: ASTM International
Year: 2005
ASTM A1-00(2005) - Standard Specification for Carbon Steel Tee Rails
Publisher: ASTM International
Year: 2005
ASTM A27/A27M-05 - Standard Specification for Steel Castings, Carbon, for General Application
Publisher: ASTM International
Year: 2005
ASTM A990-05 - Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosive Service
Publisher: ASTM International
Year: 2005
ASTM D2356-88(1995) - Standard Specification for Phosphate and Silica Containing Scouring Powder Compounds (Withdrawn 2000)
Publisher: ASTM International
Year: 1987
ASTM D228-05 - Standard Test Methods for Sampling, Testing, and Analysis of Asphalt Roll Roofing, Cap Sheets, and Shingles Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2005
ASTM D1048-05 - Standard Specification for Rubber Insulating Blankets
Publisher: ASTM International
Year: 2005
ASTM D4176-04e1 - Standard Test Method for Free Water and Particulate Contamination in Distillate Fuels (Visual Inspection Procedures)
Publisher: ASTM International
Year: 2004
ASTM E84-05 - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2005
ASTM F710-05 - Standard Practice for Preparing Concrete Floors to Receive Resilient Flooring
Publisher: ASTM International
Year: 2005
ASTM A184/A184M-05 - Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A387/A387M-05 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
Publisher: ASTM International
Year: 2005
ASTM A516/A516M-05 - Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A582/A582M-05 - Standard Specification for Free-Machining Stainless Steel Bars
Publisher: ASTM International
Year: 2005
ASTM D2357-74(1995)e1 - Standard for Qualitative Classification of Surfactants by Infrared Absorption
Publisher: ASTM International
Year: 1994
ASTM A673/A673M-05 - Standard Specification for Sampling Procedure for Impact Testing of Structural Steel
Publisher: ASTM International
Year: 2005
ASTM A704/A704M-05 - Standard Specification for Welded Steel Plain Bar or Rod Mats for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A722/A722M-05 - Standard Specification for Uncoated High-Strength Steel Bar for Prestressing Concrete
Publisher: ASTM International
Year: 2005
ASTM A767/A767M-05 - Standard Specification for Zinc-Coated (Galvanized) Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A1038-05 - Standard Practice for Portable Hardness Testing by the Ultrasonic Contact Impedance Method
Publisher: ASTM International
Year: 2004
ASTM C12-04e1 - Standard Practice for Installing Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2004
ASTM C220-91(2004)e1 - Standard Specification for Flat Asbestos-Cement Sheets
Publisher: ASTM International
Year: 2004
ASTM C221-98(2003)e1 - Standard Specification for Corrugated Asbestos-Cement Sheets
Publisher: ASTM International
Year: 1998
ASTM C222-97(2003)e1 - Standard Specification for Asbestos-Cement Roofing Shingles
Publisher: ASTM International
Year: 1997
ASTM C223-98(2003)e1 - Standard Specification for Asbestos-Cement Siding
Publisher: ASTM International
Year: 1998
ASTM D2358-89(1995)e1 - Standard Test Method for Separation of Active Ingredient from Surfactant and Syndet Compositions
Publisher: ASTM International
Year: 1994
ASTM C296-00(2004)e1 - Standard Specification for Asbestos-Cement Pressure Pipe
Publisher: ASTM International
Year: 2004
ASTM C458-98(2002)e1 - Standard Test Method for Organic Fiber Content of Asbestos-Cement Products
Publisher: ASTM International
Year: 1998
ASTM C480-99(2005) - Standard Test Method for Flexure Creep of Sandwich Constructions
Publisher: ASTM International
Year: 2005
ASTM C481-99(2005) - Standard Test Method for Laboratory Aging of Sandwich Constructions
Publisher: ASTM International
Year: 2005
ASTM C746-90(2003)e1 - Standard Specification for Corrugated Asbestos-Cement Sheets for Bulkheading
Publisher: ASTM International
Year: 2003
ASTM C966-98(2003)e1 - Standard Guide for Installing Asbestos-Cement Nonpressure Pipe
Publisher: ASTM International
Year: 1998
ASTM C1082-98(2003)e1 - Standard Specification for Asbestos-Cement Flat Sheet for Cooling Tower Fill
Publisher: ASTM International
Year: 1998
ASTM D2589-88(2002)e1 - Standard Test Method for McNett Wet Classification of Duel Asbestos Fiber
Publisher: ASTM International
Year: 1988
ASTM D2752-88(2002)e1 - Standard Test Methods for Air Permeability of Asbestos Fibers
Publisher: ASTM International
Year: 1988
ASTM D2985-92(2002)e1 - Standard Test Method for Color of Asbestos
Publisher: ASTM International
Year: 2002
ASTM D2359-02 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2002
ASTM D2987-88(2002)e1 - Standard Test Method for Moisture Content of Asbestos Fiber
Publisher: ASTM International
Year: 1988
ASTM D3752-98(2002)e1 - Standard Test Method for Strength Imparted by Asbestos to a Cementitious Matrix
Publisher: ASTM International
Year: 1998
ASTM D4990-97a(2005)e1 - Standard Specification for Coal Tar Glass Felt Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2005
ASTM D5010-03e1 - Standard Guide for Testing Printing Inks and Related Materials
Publisher: ASTM International
Year: 2003
ASTM E415-99a(2005) - Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
Publisher: ASTM International
Year: 2004
ASTM E514-05 - Standard Test Method for Water Penetration and Leakage Through Masonry
Publisher: ASTM International
Year: 2004
ASTM E1086-94(2005) - Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Stainless Steel by the Point-to-Plane Excitation Technique
Publisher: ASTM International
Year: 2004
ASTM UOP565-05 - Acid Number and Naphthenic Acids by Titration
Publisher: ASTM International
Year: 2005
ASTM A135-05 - Standard Specification for Electric-Resistance-Welded Steel Pipe
Publisher: ASTM International
Year: 2005
ASTM A787-05 - Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
Publisher: ASTM International
Year: 2005
ASTM D2360-00 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM A1025-05 - Standard Specification for Ferroalloys, General Requirements
Publisher: ASTM International
Year: 2005
ASTM C1322-05 - Standard Practice for Fractography and Characterization of Fracture Origins in Advanced Ceramics
Publisher: ASTM International
Year: 2004
ASTM D584-96(2005) - Standard Test Method for Wool Content of Raw Wool-Laboratory Scale
Publisher: ASTM International
Year: 2004
ASTM D1050-05e1 - Standard Specification for Rubber Insulating Line Hose
Publisher: ASTM International
Year: 2004
ASTM D1282-96(2005) - Standard Test Method for Resistance to Airflow as an Indication of Average Fiber Diameter of Wool Top, Card Sliver, and Scoured Wool
Publisher: ASTM International
Year: 2004
ASTM D1334-96(2005) - Standard Test Method for Wool Content of Raw Wool-Commercial Scale
Publisher: ASTM International
Year: 2004
ASTM D3104-99(2005) - Standard Test Method for Softening Point of Pitches (Mettler Softening Point Method)
Publisher: ASTM International
Year: 2005
ASTM D4024-05 - Standard Specification for Machine Made "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Flanges
Publisher: ASTM International
Year: 2005
ASTM D4314-05 - Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Crosslinked Chlorosulfonated Polyethylene (CSM) Jackets For Wire and Cable
Publisher: ASTM International
Year: 2005
ASTM E1140-95(2005) - Standard Practice for Testing Nitrogen/Phosphorus Thermionic Ionization Detectors for Use In Gas Chromatography
Publisher: ASTM International
Year: 2005
ASTM D2361-95(2001) - Standard Test Method for Chlorine in Coal
Publisher: ASTM International
Year: 2000
ASTM F402-05 - Standard Practice for Safe Handling of Solvent Cements, Primers, and Cleaners Used for Joining Thermoplastic Pipe and Fittings
Publisher: ASTM International
Year: 2005
ASTM F755-99(2005) - Standard Specification for Selection of Porous Polyethylene for Use in Surgical Implants
Publisher: ASTM International
Year: 2005
ASTM F877-05 - Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
Publisher: ASTM International
Year: 2005
ASTM F1855-00(2005) - Standard Specification for Polyoxymethylene (Acetal) for Medical Applications
Publisher: ASTM International
Year: 2005
ASTM F1925-99(2005) - Standard Specification for Virgin Poly(L-Lactic Acid) Resin for Surgical Implants
Publisher: ASTM International
Year: 2005
ASTM F2160-05 - Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
Publisher: ASTM International
Year: 2005
ASTM F2467-05 - Standard Practice for Measuring Static Sealing Pressure Using Pressure-Indicating Film (PIF) in Transportation Applications
Publisher: ASTM International
Year: 2005
ASTM G152-05 - Standard Practice for Operating Open Flame Carbon Arc Light Apparatus for Exposure of Nonmetallic Materials
Publisher: ASTM International
Year: 2004
ASTM D2363-79(2000)e1 - Standard Test Methods for Hydroxypropyl Methylcellulose
Publisher: ASTM International
Year: 1999
ASTM D2364-01 - Standard Test Methods for Hydroxyethylcellulose
Publisher: ASTM International
Year: 2001
ASTM D2369-01e1 - Standard Test Method for Volatile Content of Coatings
Publisher: ASTM International
Year: 2001
ASTM D2370-98 - Standard Test Method for Tensile Properties of Organic Coatings
Publisher: ASTM International
Year: 1998
ASTM A519-96(2001) - Standard Specification for Seamless Carbon and Alloy Steel Mechanical Tubing
Publisher: ASTM International
Year: 1996
ASTM D2371-85(1999) - Standard Test Method for Pigment Content of Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2372-85(1999) - Standard Practice for Separation of Vehicle From Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2373-85(1999) - Standard Test Method for Determination of Cobalt in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 1999
ASTM A67-00(2005) - Standard Specification for Steel Tie Plates, Low-Carbon and High-Carbon Hot-Worked
Publisher: ASTM International
Year: 2005
ASTM A505-00(2005) - Standard Specification for Steel, Sheet and Strip, Alloy, Hot-Rolled and Cold-Rolled, General Requirements for
Publisher: ASTM International
Year: 2005
ASTM A565/A565M-05 - Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A759-00(2005) - Standard Specification for Carbon Steel Crane Rails
Publisher: ASTM International
Year: 2005
ASTM B338-05a - Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
Publisher: ASTM International
Year: 2005
ASTM D2374-85(1999) - Standard Test Method for Lead in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 1999
ASTM C541-98(2002)e1 - Standard Specification for Linings for Asbestos-Cement Pipe
Publisher: ASTM International
Year: 1998
ASTM C542-94(2005) - Standard Specification for Lock-Strip Gaskets
Publisher: ASTM International
Year: 2005
ASTM C864-99(2005) - Standard Specification for Dense Elastomeric Compression Seal Gaskets, Setting Blocks, and Spacers
Publisher: ASTM International
Year: 2005
ASTM D1060-96(2005) - Standard Practice for Core Sampling of Raw Wool in Packages for Determination of Percentage of Clean Wool Fiber Present
Publisher: ASTM International
Year: 2004
ASTM D2118-96(2005) - Standard Practice for Assigning a Standard Commercial Moisture Content for Wool and its' Products
Publisher: ASTM International
Year: 2004
ASTM D2252-96(2005) - Standard Specification for Fineness of Types of Alpaca
Publisher: ASTM International
Year: 2004
ASTM D4845-96(2005) - Standard Terminology Relating to Wool
Publisher: ASTM International
Year: 2004
ASTM D5878-05 - Standard Guide for Using Rock Mass Classification Systems for Engineering Purposes
Publisher: ASTM International
Year: 2004
ASTM D5920-96(2005) - Standard Test Method (Analytical Procedure) for Tests of Anisotropic Unconfined Aquifers by Neuman Method (Withdrawn 2014)
Publisher: ASTM International
Year: 2004
ASTM D6282-98(2005) - Standard Guide for Direct Push Soil Sampling for Environmental Site Characterizations (Withdrawn 2014)
Publisher: ASTM International
Year: 2004
ASTM D2375-85(1999) - Standard Test Method for Manganese in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 1999
ASTM D6452-99(2005) - Standard Guide for Purging Methods for Wells Used for Groundwater Quality Investigations
Publisher: ASTM International
Year: 2004
ASTM E321-96(2005) - Standard Test Method for Atom Percent Fission in Uranium and Plutonium Fuel (Neodymium-148 Method)
Publisher: ASTM International
Year: 2004
ASTM E701-80(2005) - Standard Test Methods for Municipal Ferrous Scrap
Publisher: ASTM International
Year: 2005
ASTM E722-04e1 - Standard Practice for Characterizing Neutron Energy Fluence Spectra in Terms of an Equivalent Monoenergetic Neutron Fluence for Radiation-Hardness Testing of Electronics
Publisher: ASTM International
Year: 2004
ASTM E702-85(2005) - Standard Specification for Municipal Ferrous Scrap
Publisher: ASTM International
Year: 2005
ASTM E868-82(2005) - Standard Test Methods for Conducting Performance Tests on Mechanical Conveying Equipment Used in Resource Recovery Systems (Withdrawn 2005)
Publisher: ASTM International
Year: 2005
ASTM E1303-95(2005) - Practice for Refractive Index Detectors Used in Liquid Chromatography
Publisher: ASTM International
Year: 2005
ASTM E2265-05 - Standard Terminology for Anchors and Fasteners in Concrete and Masonry
Publisher: ASTM International
Year: 2005
ASTM E2270-05 - Standard Practice for Periodic Inspection of Building Facades for Unsafe Conditions
Publisher: ASTM International
Year: 2005
ASTM E2380-05 - Standard Test Method for Measuring Pavement Texture Drainage Using an Outflow Meter
Publisher: ASTM International
Year: 2005
ASTM D2376-00 - Standard Test Method for Slump of Face Glazing and Bedding Compounds on Metal Sash (Withdrawn 2002)
Publisher: ASTM International
Year: 2000
ASTM F983-86(2005) - Standard Practice for Permanent Marking of Orthopaedic Implant Components
Publisher: ASTM International
Year: 2005
ASTM F1674-05 - Standard Test Method for Joint Restraint Products for Use with PVC Pipe
Publisher: ASTM International
Year: 2005
ASTM F1830-97(2005) - Standard Practice for Selection of Blood for in vitro Evaluation of Blood Pumps
Publisher: ASTM International
Year: 2005
ASTM F1841-97(2005) - Standard Practice for Assessment of Hemolysis in Continuous Flow Blood Pumps
Publisher: ASTM International
Year: 2005
ASTM F2038-00(2005) - Standard Guide for Silicone Elastomers, Gels and Foams Used in Medical Applications Part I - Formulations and Uncured Materials
Publisher: ASTM International
Year: 2005
ASTM F2474-05 - Standard Test Method for Heat Gain to Space Performance of Commercial Kitchen Ventilation/Appliance Systems
Publisher: ASTM International
Year: 2005
ASTM D2377-00 - Standard Test Method for Tack-Free Time of Caulking Compounds and Sealants
Publisher: ASTM International
Year: 2000
ASTM D2378-84(1999)e1 - Standard Specification for Formaldehyde 50% Grade Uninhibited and 37% Grade Inhibited and Uninhibited
Publisher: ASTM International
Year: 1999
ASTM D2379-99 - Standard Test Method for Acidity of Formaldehyde Solutions
Publisher: ASTM International
Year: 1999
ASTM D2380-99 - Standard Test Method for Methanol Content of Formaldehyde Solutions
Publisher: ASTM International
Year: 1999
ASTM A520-97 - Standard Specification for Supplementary Requirements for Seamless and Electric-Resistance-Welded Carbon Steel Tubular Products for High-Temperature Service Conforming to ISO Recommendations for Boiler Construction (Withdrawn 2000)
Publisher: ASTM International
Year: 1994
ASTM D2381-87(1999)e1 - Standard Test Methods for Flexible Composite Materials Used for Electrical Insulation (Withdrawn 2005)
Publisher: ASTM International
Year: 1999
ASTM D2383-97(2001) - Standard Practice for Testing Plasticizer Compatibility in Poly(Vinyl Chloride) (PVC) Compounds Under Humid Conditions
Publisher: ASTM International
Year: 2000
ASTM D2384-83(2000)e1 - Standard Test Methods for Traces of Volatile Chlorides in Butane-Butene Mixtures
Publisher: ASTM International
Year: 2000
ASTM A250/A250M-05 - Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes
Publisher: ASTM International
Year: 2005
ASTM A414/A414M-05 - Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
Publisher: ASTM International
Year: 2005
ASTM C210-95(2005) - Standard Test Method for Reheat Change of Insulating Firebrick
Publisher: ASTM International
Year: 2005
ASTM C877-02e1 - Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections
Publisher: ASTM International
Year: 2002
ASTM D2386-01 - Standard Test Method for Freezing Point of Aviation Fuels
Publisher: ASTM International
Year: 2001
ASTM C877M-02e1 - Standard Specification for External Sealing Bands for Concrete Pipe, Manholes, and Precast Box Sections (Metric)
Publisher: ASTM International
Year: 2002
ASTM C987-00a(2005) - Standard Practice for Vapor Attack on Refractories for Furnace Superstructures
Publisher: ASTM International
Year: 2005
ASTM D2517-05 - Standard Specification for Reinforced Epoxy Resin Gas Pressure Pipe and Fittings
Publisher: ASTM International
Year: 2005
ASTM D3139-98(2005) - Standard Specification for Joints for Plastic Pressure Pipes Using Flexible Elastomeric Seals
Publisher: ASTM International
Year: 2005
ASTM D4122-05e1 - Standard Practice for Carbon Black—Evaluation of an Industry Reference Black
Publisher: ASTM International
Year: 2004
ASTM D4131-84(2005) - Standard Practice for Sampling Fish with Rotenone
Publisher: ASTM International
Year: 2004
ASTM E284-05 - Standard Terminology of Appearance
Publisher: ASTM International
Year: 2005
ASTM E929-83(2005) - Standard Test Method for Measuring Electrical Energy Requirements of Processing Equipment
Publisher: ASTM International
Year: 2005
ASTM E956-83(2005) - Standard Classification for Municipal-Mixed Nonferrous Metals (MNM)
Publisher: ASTM International
Year: 2005
ASTM E959-83(2005) - Standard Test Method for Characterizing the Performance of Refuse Size-Reduction Equipment
Publisher: ASTM International
Year: 2005
ASTM D2389-83(1994) - Standard Test Method for Minimum Pressure for Vapor Phase Ignition of Monopropellents (Withdrawn 2003)
Publisher: ASTM International
Year: 1993
ASTM E1266-88(2005) - Standard Practice for Processing Mixtures of Lime, Fly Ash, and Heavy Metal Wastes in Structural Fills and Other Construction Applications
Publisher: ASTM International
Year: 2005
ASTM E1510-95(2005) - Standard Practice for Installing Fused Silica Open Tubular Capillary Columns in Gas Chromatographs
Publisher: ASTM International
Year: 2005
ASTM E1511-93(2005) - Standard Practice for Testing Conductivity Detectors Used in Liquid and Ion Chromatography
Publisher: ASTM International
Year: 2005
ASTM F1417-92(2005) - Standard Test Method for Installation Acceptance of Plastic Gravity Sewer Lines Using Low-Pressure Air
Publisher: ASTM International
Year: 2005
ASTM F1704-05 - Standard Test Method for Capture and Containment Performance of Commercial Kitchen Exhaust Ventilation Systems
Publisher: ASTM International
Year: 2005
ASTM F1732-96(2005) - Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
Publisher: ASTM International
Year: 2005
ASTM F2336-05 - Standard Guide for Roller Hockey Playing Facilities (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM D7099-04 - Standard Terminology Relating to Frozen Soil and Rock
Publisher: ASTM International
Year: 2004
ASTM D178-01e2 - Standard Specification for Rubber Insulating Matting
Publisher: ASTM International
Year: 2001
ASTM A268/A268M-05 - Standard Specification for Seamless and Welded Ferritic and Martensitic Stainless Steel Tubing for General Service
Publisher: ASTM International
Year: 2005
ASTM D2392-96(2001)e1 - Standard Test Method for Color Of Dyed Aviation Gasolines
Publisher: ASTM International
Year: 2000
ASTM A356/A356M-05 - Standard Specification for Steel Castings, Carbon, Low Alloy, and Stainless Steel, Heavy-Walled for Steam Turbines
Publisher: ASTM International
Year: 2005
ASTM A914/A914M-92(2005) - Standard Specification for Steel Bars Subject to Restricted End-Quench Hardenability Requirements
Publisher: ASTM International
Year: 2005
ASTM A921/A921M-93(2005) - Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, for Subsequent Hot Forging
Publisher: ASTM International
Year: 2005
ASTM D4485-05 - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2005
ASTM D4495-00(2005) - Standard Test Method for Impact Resistance of Poly(Vinyl Chloride) (PVC) Rigid Profiles by Means of a Falling Weight
Publisher: ASTM International
Year: 2005
ASTM D5556-95(2001)e1 - Standard Test Method for Determination of the Moisture and Other Volatile Matter Contained in Fats and Oils Used in Fat Liquors and Softening Compounds
Publisher: ASTM International
Year: 1995
ASTM D7061-05 - Standard Test Method for Measuring n -Heptane Induced Phase Separation of Asphaltene-Containing Heavy Fuel Oils as Separability Number by an Optical Scanning Device
Publisher: ASTM International
Year: 2005
ASTM F1483-05 - Standard Specification for Oriented Poly(Vinyl Chloride), PVCO, Pressure Pipe
Publisher: ASTM International
Year: 2005
ASTM A182/A182M-05 - Standard Specification for Forged or Rolled Alloy-Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A230/A230M-05 - Standard Specification for Steel Wire, Oil-Tempered Carbon Valve Spring Quality
Publisher: ASTM International
Year: 2005
ASTM D2394-83(1999) - Standard Methods for Simulated Service Testing of Wood and Wood-Base Finish Flooring
Publisher: ASTM International
Year: 1999
ASTM A232/A232M-05 - Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire
Publisher: ASTM International
Year: 2005
ASTM A529/A529M-05 - Standard Specification for High-Strength Carbon-Manganese Steel of Structural Quality
Publisher: ASTM International
Year: 2005
ASTM A877/A877M-05 - Standard Specification for Steel Wire, Chromium-Silicon Alloy Valve Spring Quality
Publisher: ASTM International
Year: 2005
ASTM A878/A878M-05 - Standard Specification for Steel Wire, Modified Chromium Vanadium Valve Spring Quality
Publisher: ASTM International
Year: 2005
ASTM B75M-99(2005) - Standard Specification for Seamless Copper Tube [Metric]
Publisher: ASTM International
Year: 2005
ASTM B159/B159M-05 - Standard Specification for Phosphor Bronze Wire
Publisher: ASTM International
Year: 2005
ASTM B455-05 - Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
Publisher: ASTM International
Year: 2005
ASTM B574-05 - Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum, Low-Carbon Nickel-Molybdenum-Chromium-Tantalum, Low-Carbon Nickel-Chromium-Molybdenum-Copper, and Low-Carbon Nickel-Chromium-Molybdenum-Tungsten Alloy Rod
Publisher: ASTM International
Year: 2005
ASTM B754-89(2005) - Standard Test Method for Measuring and Recording the Deviations from Flatness in Copper and Copper Alloy Strip
Publisher: ASTM International
Year: 2005
ASTM D6488-04e1 - Standard Terminology Relating to Print Problems
Publisher: ASTM International
Year: 2004
ASTM D2395-02 - Standard Test Methods for Specific Gravity of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2002
ASTM D6973-04e1 - Standard Test Method for Indicating Wear Characteristics of Petroleum Hydraulic Fluids in a High Pressure Constant Volume Vane Pump
Publisher: ASTM International
Year: 2004
ASTM E176-05 - Standard Terminology of Fire Standards
Publisher: ASTM International
Year: 2005
ASTM E1076-85(2005) - Standard Practice for Maintaining Health and Safety Records at Solid Waste Processing Facilities (Withdrawn 2010)
Publisher: ASTM International
Year: 2005
ASTM E1706-05 - Standard Test Method for Measuring the Toxicity of Sediment-Associated Contaminants with Freshwater Invertebrates
Publisher: ASTM International
Year: 2005
ASTM F1216-05 - Standard Practice for Rehabilitation of Existing Pipelines and Conduits by the Inversion and Curing of a Resin-Impregnated Tube
Publisher: ASTM International
Year: 2005
ASTM F1484-05 - Standard Test Methods for Performance of Steam Cookers
Publisher: ASTM International
Year: 2005
ASTM F2042-00(2005) - Standard Guide for Silicone Elastomers, Gels, and Foams Used in Medical Applications Part II - Crosslinking and Fabrication
Publisher: ASTM International
Year: 2005
ASTM F2473-05 - Standard Test Method for Performance of Water-Bath Rethermalizers
Publisher: ASTM International
Year: 2005
ASTM C510-05 - Standard Test Method for Staining and Color Change of Single- or Multicomponent Joint Sealants
Publisher: ASTM International
Year: 2005
ASTM C583-05 - Standard Test Method for Modulus of Rupture of Refractory Materials at Elevated Temperatures
Publisher: ASTM International
Year: 2005
ASTM D2396-94(1999)e1 - Standard Test Methods for Powder-Mix Time of Poly(Vinyl Chloride) (PVC) Resins Using a Torque Rheometer
Publisher: ASTM International
Year: 1999
ASTM D5759-95(2005) - Standard Guide for Characterization of Coal Fly Ash and Clean Coal Combustion Fly Ash for Potential Uses
Publisher: ASTM International
Year: 2005
ASTM D5842-04 - Standard Practice for Sampling and Handling of Fuels for Volatility Measurement
Publisher: ASTM International
Year: 2004
ASTM D6907-05 - Standard Practice for Sampling Soils and Contaminated Media with Hand-Operated Bucket Augers
Publisher: ASTM International
Year: 2005
ASTM E535-05 - Standard Practice for Preparation of Fire-Test-Response Standards
Publisher: ASTM International
Year: 2005
ASTM F1989-05 - Specification for Cooking Fire Suppression Blankets
Publisher: ASTM International
Year: 2005
ASTM F2472-05 - Standard Test Method for Performance of Staff-Serve Hot Deli Cases
Publisher: ASTM International
Year: 2005
ASTM A240/A240M-05 - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2005
ASTM A276-05 - Standard Specification for Stainless Steel Bars and Shapes
Publisher: ASTM International
Year: 2005
ASTM A541/A541M-05 - Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
Publisher: ASTM International
Year: 2005
ASTM A709/A709M-04ae1 - Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Structural Steel Plates for Bridges
Publisher: ASTM International
Year: 2004
ASTM D2397-98 - Standard Specification for Cationic Emulsified Asphalt
Publisher: ASTM International
Year: 1998
ASTM B19-05 - Standard Specification for Cartridge Brass Sheet, Strip, Plate, Bar, and Disks
Publisher: ASTM International
Year: 2005
ASTM C719-93(2005) - Standard Test Method for Adhesion and Cohesion of Elastomeric Joint Sealants Under Cyclic Movement (Hockman Cycle)
Publisher: ASTM International
Year: 2005
ASTM D2143-00(2005)e1 - Standard Test Method for Cyclic Pressure Strength of Reinforced, Thermosetting Plastic Pipe
Publisher: ASTM International
Year: 2005
ASTM D4483-05 - Standard Practice for Evaluating Precision for Test Method Standards in the Rubber and Carbon Black Manufacturing Industries
Publisher: ASTM International
Year: 2005
ASTM D7124-05 - Standard Specification for Benzene for use with Zeolite Based Catalysts
Publisher: ASTM International
Year: 2005
ASTM E2405-05 - Standard Test Method for Determination of Fire and Thermal Parameters of Materials Using an Intermediate Scale Test with Vertically Oriented Specimen (Withdrawn 2011)
Publisher: ASTM International
Year: 2004
ASTM F1646-05 - Standard Terminology Relating to Safety and Traction for Footwear
Publisher: ASTM International
Year: 2005
ASTM F2420-05 - Standard Test Method for Determining Relative Humidity on the Surface of Concrete Floor Slabs Using Relative Humidity Probe Measurement and Insulated Hood
Publisher: ASTM International
Year: 2005
ASTM F2468-05 - Standard Classification for Specifying Silicone Adhesives and Sealants for Transportation Applications
Publisher: ASTM International
Year: 2005
ASTM A521-96(2001) - Standard Specification for Steel, Closed-Impression Die Forgings for General Industrial Use
Publisher: ASTM International
Year: 1996
ASTM D2399-83(1999) - Standard Practice for Selection of Cutback Asphalts
Publisher: ASTM International
Year: 1999
ASTM D2400-99 - Standard Specification for Varnished Glass-Polyester Cloth Used for Electrical Insulation
Publisher: ASTM International
Year: 1999
ASTM D2402-01 - Standard Test Method for Water Retention of Textile Fibers (Centrifuge Procedure)
Publisher: ASTM International
Year: 2001
ASTM D2403-96 - Standard Specification for Refined Phthalic Anhydride-1308
Publisher: ASTM International
Year: 1995
ASTM D2412-02 - Standard Test Method for Determination of External Loading Characteristics of Plastic Pipe by Parallel-Plate Loading
Publisher: ASTM International
Year: 2002
ASTM B2-00(2005)e1 - Standard Specification for Medium-Hard-Drawn Copper Wire
Publisher: ASTM International
Year: 2005
ASTM B48-00(2005)e1 - Standard Specification for Soft Rectangular and Square Bare Copper Wire for Electrical Conductors
Publisher: ASTM International
Year: 2005
ASTM B189-05 - Standard Specification for Lead-Coated and Lead-Alloy-Coated Soft Copper Wire for Electrical Purposes
Publisher: ASTM International
Year: 2005
ASTM B354-05 - Standard Terminology Relating to Uninsulated Metallic Electrical Conductors
Publisher: ASTM International
Year: 2005
ASTM B524/B524M-99(2005) - Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
Publisher: ASTM International
Year: 2005
ASTM B624-99(2005)e1 - Standard Specification for High-Strength, High-Conductivity Copper-Alloy Wire for Electronic Application
Publisher: ASTM International
Year: 2005
ASTM B836-00(2005) - Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
Publisher: ASTM International
Year: 2005
ASTM A479/A479M-05 - Standard Specification for Stainless Steel Bars and Shapes for Use in Boilers and Other Pressure Vessels
Publisher: ASTM International
Year: 2005
ASTM D2413-99 - Standard Practice for Preparation of Insulating Paper and Board Impregnated with a Liquid Dielectric
Publisher: ASTM International
Year: 1999
ASTM A484/A484M-05 - Standard Specification for General Requirements for Stainless Steel Bars, Billets, and Forgings
Publisher: ASTM International
Year: 2005
ASTM D5471-04e1 - Standard Specification for O-Xylene 980
Publisher: ASTM International
Year: 2004
ASTM E2000-05 - Standard Guide for Minimum Basic Education and Training of Individuals Involved in the Detection of Deception (PDD) (Withdrawn 2014)
Publisher: ASTM International
Year: 2005
ASTM F2240-05 - Standard Specification for Manufacturer Quality Assurance Program for Powered Parachute Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2241-05 - Standard Specification for Continued Airworthiness System for Powered Parachute Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2242-05 - Standard Specification for Production Acceptance Testing System for Powered Parachute Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2243-05 - Standard Specification for Required Product Information to be Provided with Powered Parachute Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2244-05 - Standard Specification for Design and Performance Requirements for Powered Parachute Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2255-05 - Standard Test Method for Strength Properties of Tissue Adhesives in Lap-Shear by Tension Loading
Publisher: ASTM International
Year: 2005
ASTM F2256-05 - Standard Test Method for Strength Properties of Tissue Adhesives in T-Peel by Tension Loading
Publisher: ASTM International
Year: 2005
ASTM D2414-01 - Standard Test Method for Carbon Black—Oil Absorption Number
Publisher: ASTM International
Year: 2001
ASTM F2258-05 - Standard Test Method for Strength Properties of Tissue Adhesives in Tension
Publisher: ASTM International
Year: 2005
ASTM F2458-05 - Standard Test Method for Wound Closure Strength of Tissue Adhesives and Sealants
Publisher: ASTM International
Year: 2005
ASTM G7-05 - Standard Practice for Atmospheric Environmental Exposure Testing of Nonmetallic Materials
Publisher: ASTM International
Year: 2004
ASTM A36/A36M-05 - Standard Specification for Carbon Structural Steel
Publisher: ASTM International
Year: 2005
ASTM A312/A312M-05 - Standard Specification for Seamless, Welded, and Heavily Cold Worked Austenitic Stainless Steel Pipes
Publisher: ASTM International
Year: 2005
ASTM A814/A814M-05 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
Publisher: ASTM International
Year: 2005
ASTM B16/B16M-05 - Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
Publisher: ASTM International
Year: 2005
ASTM C76M-05 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2005
ASTM D859-05 - Standard Test Method for Silica in Water
Publisher: ASTM International
Year: 2005
ASTM D1246-05 - Standard Test Method for Bromide Ion in Water
Publisher: ASTM International
Year: 2005
ASTM D2415-98 - Standard Test Method for Ash in Coal Tar and Pitch
Publisher: ASTM International
Year: 1998
ASTM D1292-05 - Standard Test Method for Odor in Water
Publisher: ASTM International
Year: 2005
ASTM D3241-05 - Standard Test Method for Thermal Oxidation Stability of Aviation Turbine Fuels (JFTOT Procedure)
Publisher: ASTM International
Year: 2005
ASTM D5379/D5379M-05 - Standard Test Method for Shear Properties of Composite Materials by the V-Notched Beam Method
Publisher: ASTM International
Year: 2005
ASTM F2426-05 - Standard Guide on Wing Interface Documentation for Powered Parachute Aircraft
Publisher: ASTM International
Year: 2005
ASTM A1017/A1017M-05 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
Publisher: ASTM International
Year: 2005
ASTM B903-00(2005) - Standard Specification for Seamless Copper Heat Exchanger Tubes With Internal Enhancement
Publisher: ASTM International
Year: 2005
ASTM D5961/D5961M-05 - Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 2005
ASTM C655-04e1 - Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2004
ASTM D2416-84(1999) - Standard Test Method for Coking Value of Tar and Pitch (Modified Conradson)
Publisher: ASTM International
Year: 1999
ASTM C655M-04e1 - Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2004
ASTM C822-05 - Standard Terminology Relating to Concrete Pipe and Related Products
Publisher: ASTM International
Year: 2005
ASTM C1322-05a - Standard Practice for Fractography and Characterization of Fracture Origins in Advanced Ceramics
Publisher: ASTM International
Year: 2005
ASTM E514-05a - Standard Test Method for Water Penetration and Leakage Through Masonry
Publisher: ASTM International
Year: 2005
ASTM E2363-05 - Standard Terminology Relating to Process Analytical Technology in the Pharmaceutical Industry
Publisher: ASTM International
Year: 2005
ASTM F2469-05 - Standard Test Method for Measuring Optical Angular Deviation of Transparent Parts Using the Double-Exposure Method
Publisher: ASTM International
Year: 2005
ASTM A328/A328M-05 - Standard Specification for Steel Sheet Piling
Publisher: ASTM International
Year: 2005
ASTM A421/A421M-05 - Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
Publisher: ASTM International
Year: 2005
ASTM A779/A779M-05 - Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete
Publisher: ASTM International
Year: 2005
ASTM A821/A821M-05 - Standard Specification for Steel Wire, Hard Drawn for Prestressing Concrete Tanks
Publisher: ASTM International
Year: 2005
ASTM D2419-95 - Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate
Publisher: ASTM International
Year: 1994
ASTM A910/A910M-05 - Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
Publisher: ASTM International
Year: 2005
ASTM B86-04e1 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2004
ASTM B895-05 - Test Methods for Evaluating the Corrosion Resistance of Stainless Steel Powder Metallurgy (P/M) Parts/Specimens by Immersion in a Sodium Chloride Solution
Publisher: ASTM International
Year: 2005
ASTM C985-04e1 - Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2004
ASTM C985M-04e1 - Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2004
ASTM C1504-04e1 - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains
Publisher: ASTM International
Year: 2004
ASTM C1504M-04e1 - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains (Metric)
Publisher: ASTM International
Year: 2004
ASTM D4129-05 - Standard Test Method for Total and Organic Carbon in Water by High Temperature Oxidation and by Coulometric Detection
Publisher: ASTM International
Year: 2005
ASTM D4236-94(2005) - Standard Practice for Labeling Art Materials for Chronic Health Hazards
Publisher: ASTM International
Year: 2005
ASTM D4262-05 - Standard Test Method for pH of Chemically Cleaned or Etched Concrete Surfaces
Publisher: ASTM International
Year: 2005
ASTM A522/A522M-01 - Standard Specification for Forged or Rolled 8 and 9% Nickel Alloy Steel Flanges, Fittings, Valves, and Parts for Low-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM D2420-91(2001) - Standard Test Method for Hydrogen Sulfide In Liquefied Petroleum (LP) Gases (Lead Acetate Method)
Publisher: ASTM International
Year: 2000
ASTM F320-05 - Standard Test Method for Hail Impact Resistance of Aerospace Transparent Enclosures
Publisher: ASTM International
Year: 2005
ASTM F939-05 - Standard Practice for Selection of Release Torque Values for Alpine Ski Bindings
Publisher: ASTM International
Year: 2005
ASTM F2412-05 - Standard Test Methods for Foot Protection
Publisher: ASTM International
Year: 2005
ASTM F2413-05 - Standard Specification for Performance Requirements for Foot Protection
Publisher: ASTM International
Year: 2005
ASTM D2421-02 - Standard Practice for Interconversion of Analysis of C5 and Lighter Hydrocarbons to Gas-Volume, Liquid-Volume, or Weight Basis
Publisher: ASTM International
Year: 2002
ASTM D2422-97(2002) - Standard Classification of Industrial Fluid Lubricants by Viscosity System
Publisher: ASTM International
Year: 1997
ASTM D2423-90(1997) - Standard Test Method for Surface Wax on Waxed Paper or Paperboard
Publisher: ASTM International
Year: 1997
ASTM D2425-99 - Standard Test Method for Hydrocarbon Types in Middle Distillates by Mass Spectrometry
Publisher: ASTM International
Year: 1999
ASTM D2426-93(1998) - Standard Test Method for Butadiene Dimer and Styrene in Butadiene Concentrates by Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM B883-05 - Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
Publisher: ASTM International
Year: 2005
ASTM D6304-04ae1 - Standard Test Method for Determination of Water in Petroleum Products, Lubricating Oils, and Additives by Coulometric Karl Fisher Titration
Publisher: ASTM International
Year: 2004
ASTM E2392-05 - Standard Guide for Design of Earthen Wall Building Systems
Publisher: ASTM International
Year: 2005
ASTM A213/A213M-05 - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2005
ASTM A234/A234M-05 - Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A304-05 - Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
Publisher: ASTM International
Year: 2005
ASTM A333/A333M-05 - Standard Specification for Seamless and Welded Steel Pipe for Low-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM D2427-92(2001) - Standard Test Method for Determination of C2 through C5 Hydrocarbons in Gasolines by Gas Chromatography
Publisher: ASTM International
Year: 1992
ASTM A335/A335M-05 - Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A336/A336M-05 - Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
Publisher: ASTM International
Year: 2005
ASTM A551/A551M-05 - Standard Specification for Steel Tires
Publisher: ASTM International
Year: 2005
ASTM A789/A789M-05 - Standard Specification for Seamless and Welded Ferritic/Austenitic Stainless Steel Tubing for General Service
Publisher: ASTM International
Year: 2005
ASTM A790/A790M-05 - Standard Specification for Seamless and Welded Ferritic/Austenitic Stainless Steel Pipe
Publisher: ASTM International
Year: 2005
ASTM A961/A961M-05 - Standard Specification for Common Requirements for Steel Flanges, Forged Fittings, Valves, and Parts for Piping Applications
Publisher: ASTM International
Year: 2005
ASTM A982/A982M-05 - Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
Publisher: ASTM International
Year: 2005
ASTM C717-05 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2005
ASTM D1079-05 - Standard Terminology Relating to Roofing, Waterproofing, and Bituminous Materials
Publisher: ASTM International
Year: 2005
ASTM D1282-05 - Standard Test Method for Resistance to Airflow as an Indication of Average Fiber Diameter of Wool Top, Card Sliver, and Scoured Wool
Publisher: ASTM International
Year: 2005
ASTM D2428-92 - Standard Test Method for Simulative Recirculating System Testing of Aerospace Hydraulic Fluids (Withdrawn 1997)
Publisher: ASTM International
Year: 1991
ASTM D1334-05 - Standard Test Method for Wool Content of Raw Wool-Commercial Scale
Publisher: ASTM International
Year: 2005
ASTM D1566-05a - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2005
ASTM D6001-05 - Standard Guide for Direct-Push Groundwater Sampling for Environmental Site Characterization
Publisher: ASTM International
Year: 2005
ASTM E222-00(2005)e1 - Standard Test Methods for Hydroxyl Groups Using Acetic Anhydride Acetylation
Publisher: ASTM International
Year: 2005
ASTM E359-00(2005) - Standard Test Methods for Analysis of Soda Ash (Sodium Carbonate)
Publisher: ASTM International
Year: 2005
ASTM D7129-05 - Standard Test Method for Determination of Ammonia Trapping in a Grafted Battery Separator
Publisher: ASTM International
Year: 2005
ASTM D7131-05 - Standard Test Method for Determination of Ion Exchange Capacity (IEC) in Grafted Battery Separator
Publisher: ASTM International
Year: 2005
ASTM C1276-94(2005) - Standard Test Method for Measuring the Viscosity of Mold Powders Above Their Melting Point Using a Rotational Viscometer (Withdrawn 2009)
Publisher: ASTM International
Year: 2005
ASTM C1407-98(2005) - Standard Practice for Calculating Areas, Volume, and Linear Change of Refractory Shapes
Publisher: ASTM International
Year: 2005
ASTM F1958/F1958M-99(2005) - Standard Test Method for Determining the Ignitability of Non-flame-Resistant Materials for Clothing by Electric Arc Exposure Method Using Mannequins
Publisher: ASTM International
Year: 2005
ASTM D2433-93(1998) - Standard Test Methods for Rubber Thread
Publisher: ASTM International
Year: 1998
ASTM F2421-05 - Standard Test Method for Measurement of Resilient Floor Plank by Dial Gage
Publisher: ASTM International
Year: 2005
ASTM A508/A508M-05e1 - Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
Publisher: ASTM International
Year: 2004
ASTM A989/A989M-05 - Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
Publisher: ASTM International
Year: 2005
ASTM B422-05 - Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
Publisher: ASTM International
Year: 2005
ASTM B570-05 - Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
Publisher: ASTM International
Year: 2005
ASTM B687-99(2005)e1 - Standard Specification for Brass, Copper, and Chromium-Plated Pipe Nipples
Publisher: ASTM International
Year: 2005
ASTM B711-05 - Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
Publisher: ASTM International
Year: 2005
ASTM C43-05 - Standard Terminology of Structural Clay Products
Publisher: ASTM International
Year: 2005
ASTM C62-04a - Standard Specification for Building Brick (Solid Masonry Units Made From Clay or Shale)
Publisher: ASTM International
Year: 2004
ASTM C76-05 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2005
ASTM D2434-68(2000) - Standard Test Method for Permeability of Granular Soils (Constant Head)
Publisher: ASTM International
Year: 1999
ASTM C90-05 - Standard Specification for Loadbearing Concrete Masonry Units
Publisher: ASTM International
Year: 2005
ASTM C506-05 - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2005
ASTM C1601-05 - Standard Test Method for Field Determination of Water Penetration of Masonry Wall Surfaces
Publisher: ASTM International
Year: 2005
ASTM D720-91(2004)e1 - Standard Test Method for Free-Swelling Index of Coal
Publisher: ASTM International
Year: 2004
ASTM D6907-05e1 - Standard Practice for Sampling Soils and Contaminated Media with Hand-Operated Bucket Augers
Publisher: ASTM International
Year: 2005
ASTM E18-05e1 - Standard Test Methods for Rockwell Hardness and Rockwell Superficial Hardness of Metallic Materials
Publisher: ASTM International
Year: 2005
ASTM E411-05 - Standard Test Method for Trace Quantities of Carbonyl Compounds with 2,4-Dinitrophenylhydrazine
Publisher: ASTM International
Year: 2005
ASTM D7115-05 - Standard Test Method for Measurement of Superpave Gyratory Compactor (SGC) Internal Angle of Gyration Using Simulated Loading
Publisher: ASTM International
Year: 2005
ASTM C506M-05 - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe [Metric]
Publisher: ASTM International
Year: 2005
ASTM C507-05 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2005
ASTM A523-96(2001) - Standard Specification for Plain End Seamless and Electric-Resistance-Welded Steel Pipe for High-Pressure Pipe-Type Cable Circuits
Publisher: ASTM International
Year: 1996
ASTM D2435-96 - Standard Test Method for One-Dimensional Consolidation Properties of Soils
Publisher: ASTM International
Year: 1995
ASTM C507M-05 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2005
ASTM C1209-05 - Standard Terminology of Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2005
ASTM C1227-05 - Standard Specification for Precast Concrete Septic Tanks
Publisher: ASTM International
Year: 2005
ASTM C1262-05 - Standard Test Method for Evaluating the Freeze-Thaw Durability of Manufactured Concrete Masonry Units and Related Concrete Units
Publisher: ASTM International
Year: 2005
ASTM C1586-05 - Standard Guide for Quality Assurance of Mortars
Publisher: ASTM International
Year: 2005
ASTM D1210-05 - Standard Test Method for Fineness of Dispersion of Pigment-Vehicle Systems by Hegman-Type Gage
Publisher: ASTM International
Year: 2005
ASTM D1654-05 - Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments
Publisher: ASTM International
Year: 2005
ASTM D6083-05 - Standard Specification for Liquid Applied Acrylic Coating Used in Roofing
Publisher: ASTM International
Year: 2005
ASTM A295/A295M-05 - Standard Specification for High-Carbon Anti-Friction Bearing Steel
Publisher: ASTM International
Year: 2005
ASTM A758/A758M-00(2005) - Standard Specification for Wrought-Carbon Steel Butt-Welding Piping Fittings with Improved Notch Toughness
Publisher: ASTM International
Year: 2000
ASTM D2439-96 - Standard Specification for Refined Phenol
Publisher: ASTM International
Year: 1995
ASTM A858/A858M-00(2005) - Standard Specification for Heat-Treated Carbon Steel Fittings for Low-Temperature and Corrosive Service
Publisher: ASTM International
Year: 2000
ASTM A860/A860M-00(2005) - Standard Specification for Wrought High-Strength Low-Alloy Steel Butt-Welding Fittings
Publisher: ASTM International
Year: 2000
ASTM A988/A988M-05 - Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
Publisher: ASTM International
Year: 2005
ASTM C1425-05 - Standard Test Method for Interlaminar Shear Strength of 1-D and 2-D Continuous Fiber-Reinforced Advanced Ceramics at Elevated Temperatures
Publisher: ASTM International
Year: 2005
ASTM C1447/C1447M-04e1 - Standard Specification for Non-Asbestos Fiber-Cement Underdrain Pipe
Publisher: ASTM International
Year: 2004
ASTM D2240-04e1 - Standard Test Method for Rubber Property—Durometer Hardness
Publisher: ASTM International
Year: 2004
ASTM D3454-05 - Standard Test Method for Radium-226 in Water
Publisher: ASTM International
Year: 2005
ASTM F1536-95(2005) - Standard Test Method for Determining Strength and Setting Time of Synthetic Water-Activated Polyurethane Fiberglass Orthopaedic Casting Tape
Publisher: ASTM International
Year: 2005
ASTM F2306/F2306M-05 - Standard Specification for 12 to 60 in. [300 to 1500 mm] Annular Corrugated Profile-Wall Polyethylene (PE) Pipe and Fittings for Gravity-Flow Storm Sewer and Subsurface Drainage Applications
Publisher: ASTM International
Year: 2005
ASTM D2440-99 - Standard Test Method for Oxidation Stability of Mineral Insulating Oil
Publisher: ASTM International
Year: 1999
ASTM D2441-95 - Standard Test Method for Hydrolyzable Chlorine Compounds in Chlorinated Aromatic Hydrocarbons (Askarels) by Refluxing (Withdrawn 2000)
Publisher: ASTM International
Year: 1994
ASTM D2442-75(2001) - Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
Publisher: ASTM International
Year: 1975
ASTM B243-05a - Standard Terminology of Powder Metallurgy
Publisher: ASTM International
Year: 2005
ASTM A615/A615M-05 - Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A706/A706M-05 - Standard Specification for Low-Alloy Steel Deformed and Plain Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A955/A955M-05 - Standard Specification for Deformed and Plain Stainless Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A996/A996M-05 - Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM D2443-95 - Standard Test Methods for Lacing Twines and Tapes Used as Harnesses in Electrical Equipment (Withdrawn 2000)
Publisher: ASTM International
Year: 1994
ASTM A1043/A1043M-05 - Standard Specification for Structural Steel with Low Yield to Tensile Ratio for Use in Buildings
Publisher: ASTM International
Year: 2005
ASTM D3475-05 - Standard Classification of Child-Resistant Packages
Publisher: ASTM International
Year: 2005
ASTM D5340-04e1 - Standard Test Method for Airport Pavement Condition Index Surveys
Publisher: ASTM International
Year: 2004
ASTM E1216-99(2005) - Standard Practice for Sampling for Particulate Contamination by Tape Lift
Publisher: ASTM International
Year: 2005
ASTM F1370-92(2005) - Standard Specification for Pressure-Reducing Valves for Water Systems, Shipboard
Publisher: ASTM International
Year: 2005
ASTM F2354-05 - Standard Specification for Continued Airworthiness System for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2356-05 - Standard Specification for Production Acceptance Testing System for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2427-05 - Standard Specification for Required Product Information to be Provided with Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2005
ASTM A588/A588M-05 - Standard Specification for High-Strength Low-Alloy Structural Steel, up to 50 ksi [345 MPa] Minimum Yield Point, with Atmospheric Corrosion Resistance
Publisher: ASTM International
Year: 2005
ASTM B68M-99(2005) - Standard Specification for Seamless Copper Tube, Bright Annealed [Metric] (Withdrawn 2011)
Publisher: ASTM International
Year: 2005
ASTM D2444-99 - Standard Test Method for Determination of the Impact Resistance of Thermoplastic Pipe and Fittings by Means of a Tup (Falling Weight)
Publisher: ASTM International
Year: 1999
ASTM B505/B505M-05 - Standard Specification for Copper-Base Alloy Continuous Castings
Publisher: ASTM International
Year: 2005
ASTM B789/B789M-99(2005) - Standard Practice for Installing Corrugated Aluminum Structural Plate Pipe for Culverts and Sewers
Publisher: ASTM International
Year: 2005
ASTM D748-00(2005) - Standard Specification for Natural Block Mica and Mica Films Suitable for Use in Fixed Mica-Dielectric Capacitors
Publisher: ASTM International
Year: 2000
ASTM D904-99(2005) - Standard Practice for Exposure of Adhesive Specimens to Artificial Light
Publisher: ASTM International
Year: 2005
ASTM D1036-99(2005) - Standard Test Methods of Static Tests of Wood Poles
Publisher: ASTM International
Year: 2005
ASTM D1082-00(2005) - Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica
Publisher: ASTM International
Year: 2000
ASTM D1144-99(2005) - Standard Practice for Determining Strength Development of Adhesive Bonds
Publisher: ASTM International
Year: 2005
ASTM D1304-99(2005) - Standard Test Methods for Adhesives Relative to Their Use as Electrical Insulation
Publisher: ASTM International
Year: 2005
ASTM D1338-99(2005) - Standard Practice for Working Life of Liquid or Paste Adhesives by Consistency and Bond Strength
Publisher: ASTM International
Year: 2005
ASTM D1448-05 - Standard Test Method for Micronaire Reading of Cotton Fibers
Publisher: ASTM International
Year: 2005
ASTM D2447-01 - Standard Specification for Polyethylene (PE) Plastic Pipe, Schedules 40 and 80, Based on Outside Diameter
Publisher: ASTM International
Year: 2001
ASTM D2118-05 - Standard Practice for Assigning a Standard Commercial Moisture Content for Wool and its' Products
Publisher: ASTM International
Year: 2005
ASTM D2252-05 - Standard Specification for Fineness of Types of Alpaca
Publisher: ASTM International
Year: 2005
ASTM D2413-99(2005) - Standard Practice for Preparation of Insulating Paper and Board Impregnated with a Liquid Dielectric
Publisher: ASTM International
Year: 1999
ASTM D3039/D3039M-00e2 - Standard Test Method for Tensile Properties of Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2000
ASTM D4566-05 - Standard Test Methods for Electrical Performance Properties of Insulations and Jackets for Telecommunications Wire and Cable
Publisher: ASTM International
Year: 2005
ASTM D5867-05 - Standard Test Methods for Measurement of Physical Properties of Cotton Fibers by High Volume Instruments
Publisher: ASTM International
Year: 2005
ASTM D6095-05 - Standard Test Method for Volume Resistivity for Extruded Crosslinked and Thermoplastic Semiconducting Conductor and Insulation Shielding Materials
Publisher: ASTM International
Year: 2005
ASTM D6978-05 - Standard Practice for Assessment of Resistance of Medical Gloves to Permeation by Chemotherapy Drugs
Publisher: ASTM International
Year: 2005
ASTM E958-93(2005) - Standard Practice for Measuring Practical Spectral Bandwidth of Ultraviolet-Visible Spectrophotometers
Publisher: ASTM International
Year: 2005
ASTM E1655-05 - Standard Practices for Infrared Multivariate Quantitative Analysis
Publisher: ASTM International
Year: 2005
ASTM D2448-85(2002) - Standard Test Method for Water-Soluble Salts in Pigments by Measuring the Specific Resistance of the Leachate of the Pigment
Publisher: ASTM International
Year: 1985
ASTM F2355-05 - Standard Specification for Design and Performance Requirements for Lighter-Than-Air Light Sport Aircraft
Publisher: ASTM International
Year: 2005
ASTM F2464-05 - Standard Guide for Cleaning of Various Oiled Shorelines and Habitats
Publisher: ASTM International
Year: 2005
ASTM F2466-05 - Standard Practice for Determining Silicone Volatiles in Silicone Rubber for Transportation Applications
Publisher: ASTM International
Year: 2005
ASTM F2483-05 - Standard Practice for Maintenance and the Development of Maintenance Manuals for Light Sport Aircraft
Publisher: ASTM International
Year: 2005
ASTM D1835-05 - Standard Specification for Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2005
ASTM C271/C271M-05 - Standard Test Method for Density of Sandwich Core Materials
Publisher: ASTM International
Year: 2005
ASTM C366/C366M-05 - Standard Test Methods for Measurement of Thickness of Sandwich Cores
Publisher: ASTM International
Year: 2005
ASTM C1580-05 - Standard Test Method for Water-Soluble Sulfate in Soil
Publisher: ASTM International
Year: 2005
ASTM D1248-05 - Standard Specification for Polyethylene Plastics Extrusion Materials For Wire and Cable
Publisher: ASTM International
Year: 2005
ASTM D1435-05 - Standard Practice for Outdoor Weathering of Plastics
Publisher: ASTM International
Year: 2005
ASTM D2449-88(2001) - Standard Specification for Rubber Bales From Natural Sources—Limit on Coating
Publisher: ASTM International
Year: 1988
ASTM D2647-05 - Standard Specification for Crosslinkable Ethylene Plastics
Publisher: ASTM International
Year: 2005
ASTM D4101-05 - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2005
ASTM D4671-05 - Standard Test Method for Polyurethane Raw Materials Determination of Unsaturation of Polyols
Publisher: ASTM International
Year: 2005
ASTM D4947-05 - Standard Test Method for Chlordane and Heptachlor Residues in Indoor Air (Withdrawn 2011)
Publisher: ASTM International
Year: 2005
ASTM D5296-05 - Standard Test Method for Molecular Weight Averages and Molecular Weight Distribution of Polystyrene by High Performance Size-Exclusion Chromatography
Publisher: ASTM International
Year: 2005
ASTM D5438-05 - Standard Practice for Collection of Floor Dust for Chemical Analysis
Publisher: ASTM International
Year: 2005
ASTM D5629-05 - Standard Test Method for Polyurethane Raw Materials Determination of Acidity in Low-Acidity Aromatic Isocyanates and Polyurethane Prepolymers
Publisher: ASTM International
Year: 2005
ASTM D5639/D5639M-05 - Standard Practice for Selection of Corrugated Fiberboard Materials and Box Construction Based on Performance Requirements
Publisher: ASTM International
Year: 2005
ASTM D5857-05 - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2005
ASTM D5866-05 - Standard Test Method for Neps in Cotton Fibers (AFIS-N Instrument)
Publisher: ASTM International
Year: 2005
ASTM D5967-99a - Standard Test Method for Evaluation of Diesel Engine Oils in T-8 Diesel Engine
Publisher: ASTM International
Year: 1999
ASTM A524-96(2001) - Standard Specification for Seamless Carbon Steel Pipe for Atmospheric and Lower Temperatures
Publisher: ASTM International
Year: 2001
ASTM D2450-87(1998) - Standard Test Method for Bond of Oil- and Resin-Base Caulking Compounds (Withdrawn 2002)
Publisher: ASTM International
Year: 1998
ASTM D5948-05 - Standard Specification for Molding Compounds, Thermosetting
Publisher: ASTM International
Year: 2005
ASTM D6287-05 - Standard Practice for Cutting Film and Sheeting Test Specimens
Publisher: ASTM International
Year: 2005
ASTM D6339-05 - Standard Specification for Syndiotactic Polystyrene Molding and Extrusion (SPS)
Publisher: ASTM International
Year: 2005
ASTM D6437-05 - Standard Test Method for Polyurethane Raw Materials: alkalinity in Low-Alkalinity Polyols (Determination of CPR values of Polyols)
Publisher: ASTM International
Year: 2005
ASTM D6779-05 - Standard Classification System for Polyamide Molding and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2005
ASTM D7038-05 - Standard Test Method for Evaluation of Moisture Corrosion Resistance of Automotive Gear Lubricants
Publisher: ASTM International
Year: 2005
ASTM E1742-05 - Standard Practice for Radiographic Examination
Publisher: ASTM International
Year: 2005
ASTM A788-05 - Standard Specification for Steel Forgings, General Requirements
Publisher: ASTM International
Year: 2005
ASTM C163-05 - Standard Practice for Mixing Thermal Insulating Cement Samples
Publisher: ASTM International
Year: 2005
ASTM C166-05 - Standard Test Method for Covering Capacity and Volume Change Upon Drying of Thermal Insulating Cement
Publisher: ASTM International
Year: 2005
ASTM D2451-99 - Standard Test Method for Degree of Set for Glazing Compounds on Metal Sash (Withdrawn 2002)
Publisher: ASTM International
Year: 1999
ASTM D1445-05 - Standard Test Method for Breaking Strength and Elongation of Cotton Fibers (Flat Bundle Method)
Publisher: ASTM International
Year: 2005
ASTM D4819-96(2005) - Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
Publisher: ASTM International
Year: 2005
ASTM D4861-05 - Standard Practice for Sampling and Selection of Analytical Techniques for Pesticides and Polychlorinated Biphenyls in Air
Publisher: ASTM International
Year: 2005
Search Within Standards