ASTM D1201-99(2004) - Standard Specification for Thermosetting Polyester Molding Compounds
Publisher: ASTM International
Year: 2004
ASTM D4601-04 - Standard Specification for Asphalt-Coated Glass Fiber Base Sheet Used in Roofing
Publisher: ASTM International
Year: 2004
ASTM E1706-04 - Test Method for Measuring the Toxicity of Sediment-Associated Contaminants with Freshwater Invertebrates
Publisher: ASTM International
Year: 2004
ASTM D1739-98(2004) - Standard Test Method for Collection and Measurement of Dustfall (Settleable Particulate Matter)
Publisher: ASTM International
Year: 2004
ASTM D3123-98(2004) - Standard Test Method for Spiral Flow of Low-Pressure Thermosetting Molding Compounds
Publisher: ASTM International
Year: 2004
ASTM D2196-99 - Standard Test Methods for Rheological Properties of Non-Newtonian Materials by Rotational (Brookfield type) Viscometer
Publisher: ASTM International
Year: 1999
ASTM D3195-90(2004) - Standard Practice for Rotameter Calibration
Publisher: ASTM International
Year: 2004
ASTM D3967-95a(2004) - Standard Test Method for Splitting Tensile Strength of Intact Rock Core Specimens
Publisher: ASTM International
Year: 2004
ASTM D4104-96(2004) - Standard Test Method (Analytical Procedure) for Determining Transmissivity of Nonleaky Confined Aquifers by Overdamped Well Response to Instantaneous Change in Head (Slug Tests)
Publisher: ASTM International
Year: 2004
ASTM D4535-85(2004) - Standard Test Methods for Measurement of Thermal Expansion of Rock Using a Dilatometer
Publisher: ASTM International
Year: 2004
ASTM D4611-86(2004) - Standard Test Method for Specific Heat of Rock and Soil
Publisher: ASTM International
Year: 2004
ASTM F457-04 - Standard Test Method for Speed and Distance Calibration of Fifth Wheel Equipped With Either Analog or Digital Instrumentation
Publisher: ASTM International
Year: 2004
ASTM F2414-04 - Standard Practice for Sealing Sewer Manholes Using Chemical Grouting
Publisher: ASTM International
Year: 2004
ASTM D2197-98 - Standard Test Method for Adhesion of Organic Coatings by Scrape Adhesion
Publisher: ASTM International
Year: 1998
ASTM D2198-84(1996)e1 - Standard Test Method for Stain Removal From Multicolor Lacquers
Publisher: ASTM International
Year: 1996
ASTM D2199-82(1999) - Standard Test Method for Measurement of Plasticizer Migration From Vinyl Fabrics to Lacquers
Publisher: ASTM International
Year: 1999
ASTM D2200-95(2001)e1 - Standard Pictorial Surface Preparation Standards for Painting Steel Surfaces
Publisher: ASTM International
Year: 1995
ASTM D2201-99 - Standard Practice for Preparation of Zinc-Coated and Zinc-Alloy-Coated Steel Panels for Testing Paint and Related Coating Products
Publisher: ASTM International
Year: 1999
ASTM F1960-05 - Standard Specification for Cold Expansion Fittings with PEX Reinforcing Rings for Use with Cross-linked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2005
ASTM A388/A388M-04 - Standard Practice for Ultrasonic Examination of Heavy Steel Forgings
Publisher: ASTM International
Year: 2004
ASTM D2202-00 - Standard Test Method for Slump of Sealants
Publisher: ASTM International
Year: 2000
ASTM D1574-04 - Standard Test Method for Extractable Matter in Wool and Other Animal Fibers
Publisher: ASTM International
Year: 2004
ASTM D2658-04 - Standard Test Method for Determining Interior Dimensions of Fiberboard Boxes (Box Gage Method)
Publisher: ASTM International
Year: 2004
ASTM D3774-96(2004) - Standard Test Methods for Width of Textile Fabric
Publisher: ASTM International
Year: 2004
ASTM D4354-99(2004) - Standard Practice for Sampling of Geosynthetics for Testing
Publisher: ASTM International
Year: 2004
ASTM D4729-04 - Standard Test Method for In Situ Stress and Modulus of Deformation Using the Flatjack Method
Publisher: ASTM International
Year: 2004
ASTM D4964-96(2004) - Standard Test Method for Tension and Elongation of Elastic Fabrics (Constant-Rate-of-Extension Type Tensile Testing Machine)
Publisher: ASTM International
Year: 2004
ASTM D4966-98(2004) - Standard Test Method for Abrasion Resistance of Textile Fabrics (Martindale Abrasion Tester Method)
Publisher: ASTM International
Year: 2004
ASTM D5278-98(2004) - Standard Test Method for Elongation of Narrow Elastic Fabrics (Static-Load Testing)
Publisher: ASTM International
Year: 2004
ASTM D5544-05 - Standard Test Method for On-Line Measurement of Residue After Evaporation of High-Purity Water
Publisher: ASTM International
Year: 2004
ASTM D5912-96(2004) - Standard Test Method for (Analytical Procedure) Determining Hydraulic Conductivity of an Unconfined Aquifer by Overdamped Well Response to Instantaneous Change in Head (Slug) (Withdrawn 2013)
Publisher: ASTM International
Year: 2004
ASTM D2203-01 - Standard Test Method for Staining from Sealants
Publisher: ASTM International
Year: 2001
ASTM D5929-96(2004) - Standard Test Method for Determining Biodegradability of Materials Exposed to Municipal Solid Waste Composting Conditions by Compost Respirometry
Publisher: ASTM International
Year: 1996
ASTM D6028-96(2004) - Standard Test Method (Analytical Procedure) for Determining Hydraulic Properties of a Confined Aquifer Taking into Consideration Storage of Water in Leaky Confining Beds by Modified Hantush Method
Publisher: ASTM International
Year: 2004
ASTM D6029-96(2004) - Standard Test Method (Analytical Procedure) for Determining Hydraulic Properties of a Confined Aquifer and a Leaky Confining Bed with Negligible Storage by the Hantush-Jacob Method
Publisher: ASTM International
Year: 2004
ASTM D6031-96(2004) - Standard Test Method for Logging In Situ Moisture Content and Density of Soil and Rock by the Nuclear Method in Horizontal, Slanted, and Vertical Access Tubes
Publisher: ASTM International
Year: 2004
ASTM F2396-04 - Standard Guide for Construction of High Performance Sand-Based Rootzones for Sports Fields
Publisher: ASTM International
Year: 2004
ASTM UOP678-04 - Dissolved Molecular Oxygen in Liquid Hydrocarbons by Electrochemical Detection
Publisher: ASTM International
Year: 2005
ASTM D167-93(2004)e1 - Standard Test Method for Apparent and True Specific Gravity and Porosity of Lump Coke
Publisher: ASTM International
Year: 2004
ASTM D1293-99(2005) - Standard Test Methods for pH of Water
Publisher: ASTM International
Year: 2004
ASTM D1513-04 - Standard Test Method for Carbon Black, Pelleted—Pour Density
Publisher: ASTM International
Year: 2004
ASTM D1560-92(2005) - Standard Test Methods for Resistance to Deformation and Cohesion of Bituminous Mixtures by Means of Hveem Apparatus
Publisher: ASTM International
Year: 2004
ASTM A510-02 - Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel
Publisher: ASTM International
Year: 2002
ASTM D2205-85(1998) - Standard Guide for Selection of Tests for Traffic Paints
Publisher: ASTM International
Year: 1998
ASTM D2321-04 - Standard Practice for Underground Installation of Thermoplastic Pipe for Sewers and Other Gravity-Flow Applications
Publisher: ASTM International
Year: 2004
ASTM D3313-04 - Standard Test Method for Carbon Black-Individual Pellet Hardness
Publisher: ASTM International
Year: 2004
ASTM D3698-04 - Standard Practice for Solvent Vapor Degreasing Operations
Publisher: ASTM International
Year: 2004
ASTM D3796-90(2004) - Standard Practice for Calibration of Type S Pitot Tubes
Publisher: ASTM International
Year: 2004
ASTM D4678-04 - Standard Practice for Rubber-Preparation, Testing, Acceptance, Documentation, and Use of Reference Materials
Publisher: ASTM International
Year: 2004
ASTM D4856-99(2004) - Standard Test Method for Determination of Sulfuric Acid Mist in the Workplace Atmosphere (Ion Chromatographic)
Publisher: ASTM International
Year: 2004
ASTM D5110-98(2004) - Standard Practice for Calibration of Ozone Monitors and Certification of Ozone Transfer Standards Using Ultraviolet Photometry
Publisher: ASTM International
Year: 2004
ASTM D5337-04 - Standard Practice for Flow Rate for Calibration of Personal Sampling Pumps
Publisher: ASTM International
Year: 2004
ASTM E2100-04 - Standard Practice for Calculating the International Runway Friction Index
Publisher: ASTM International
Year: 2004
ASTM F1291-04 - Standard Test Method for Measuring the Thermal Insulation of Clothing Using a Heated Manikin
Publisher: ASTM International
Year: 2004
ASTM D2207-00 - Standard Test Method for Bursting Strength of Leather by the Ball Method
Publisher: ASTM International
Year: 2000
ASTM F1295-05 - Standard Specification for Wrought Titanium-6 Aluminum-7 Niobium Alloy for Surgical Implant Applications (UNS R56700)
Publisher: ASTM International
Year: 2004
ASTM D4519-94(2005) - Standard Test Method for On-Line Determination of Anions and Carbon Dioxide in High Purity Water by Cation Exchange and Degassed Cation Conductivity
Publisher: ASTM International
Year: 2004
ASTM D5411-93(2005)e1 - Standard Practice for Calculation of Average Energy Per Disintegration (E) for a Mixture of Radionuclides in Reactor Coolant
Publisher: ASTM International
Year: 2004
ASTM D6209-98(2004) - Standard Test Method for Determination of Gaseous and Particulate Polycyclic Aromatic Hydrocarbons in Ambient Air (Collection on Sorbent-Backed Filters with Gas Chromatographic/Mass Spectrometric Analysis)
Publisher: ASTM International
Year: 2004
ASTM D6420-99(2004) - Standard Test Method for Determination of Gaseous Organic Compounds by Direct Interface Gas Chromatography-Mass Spectrometry
Publisher: ASTM International
Year: 2004
ASTM A579/A579M-04a - Standard Specification for Superstrength Alloy Steel Forgings
Publisher: ASTM International
Year: 2004
ASTM A1000-05 - Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
Publisher: ASTM International
Year: 2004
ASTM D1278-91a(2002)e1 - Standard Test Methods for Rubber from Natural Sources-Chemical Analysis
Publisher: ASTM International
Year: 1991
ASTM D3739-05 - Standard Practice for Calculation and Adjustment of the Langelier Saturation Index for Reverse Osmosis
Publisher: ASTM International
Year: 2004
ASTM D4582-05 - Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis
Publisher: ASTM International
Year: 2004
ASTM D2208-00 - Standard Test Method for Breaking Strength of Leather by the Grab Method
Publisher: ASTM International
Year: 2000
ASTM D5128-90(2005) - Standard Test Method for On-Line pH Measurement of Water of Low Conductivity
Publisher: ASTM International
Year: 2004
ASTM D6485-99(2004) - Standard Guide for Risk Characterization of Acute and Irritant Effects of Short-Term Exposure to Volatile Organic Chemicals Emitted from Bedding Sets
Publisher: ASTM International
Year: 2004
ASTM E1886-05 - Standard Test Method for Performance of Exterior Windows, Curtain Walls, Doors, and Impact Protective Systems Impacted by Missile(s) and Exposed to Cyclic Pressure Differentials
Publisher: ASTM International
Year: 2004
ASTM F959-05 - Standard Specification for Compressible-Washer-Type Direct Tension Indicators for Use with Structural Fasteners
Publisher: ASTM International
Year: 2004
ASTM D2209-00 - Standard Test Method for Tensile Strength of Leather
Publisher: ASTM International
Year: 2000
ASTM D2210-00 - Standard Test Method for Grain Crack and Extension of Leather by the Mullen Test
Publisher: ASTM International
Year: 2000
ASTM D2211-00 - Standard Test Method for Elongation of Leather
Publisher: ASTM International
Year: 2000
ASTM D2212-00 - Standard Test Method for Slit Tear Resistance of Leather
Publisher: ASTM International
Year: 2000
ASTM D2213-00 - Standard Test Method for Compressibility of Leather
Publisher: ASTM International
Year: 2000
ASTM D2214-00 - Standard Test Method for Estimating the Thermal Conductivity of Leather with the Cenco-Fitch Apparatus
Publisher: ASTM International
Year: 2000
ASTM D2216-98 - Standard Test Method for Laboratory Determination of Water (Moisture) Content of Soil and Rock by Mass
Publisher: ASTM International
Year: 1998
ASTM A510M-02 - Standard Specification for General Requirements for Wire Rods and Coarse Round Wire, Carbon Steel [Metric]
Publisher: ASTM International
Year: 2002
ASTM D2217-85(1998) - Standard Practice for Wet Preparation of Soil Samples for Particle-Size Analysis and Determination of Soil Constants (Withdrawn 2007)
Publisher: ASTM International
Year: 1998
ASTM A561-71(2004) - Standard Practice for Macrotech Testing of Tool Steel Bars
Publisher: ASTM International
Year: 2004
ASTM A597-87(2004) - Standard Specification for Cast Tool Steel
Publisher: ASTM International
Year: 2004
ASTM A600-92a(2004) - Standard Specification for Tool Steel High Speed
Publisher: ASTM International
Year: 2004
ASTM A649/A649M-04 - Standard Specification for Forged Steel Rolls Used for Corrugating Paper Machinery
Publisher: ASTM International
Year: 2004
ASTM A681-94(2004) - Standard Specification for Tool Steels Alloy
Publisher: ASTM International
Year: 1999
ASTM A686-92(2004) - Standard Specification for Tool Steel, Carbon
Publisher: ASTM International
Year: 2004
ASTM C896-04 - Standard Terminology Relating to Clay Products
Publisher: ASTM International
Year: 2004
ASTM D907-04a - Standard Terminology of Adhesives
Publisher: ASTM International
Year: 2004
ASTM D2186-84(2005) - Standard Test Methods for Deposit-Forming Impurities in Steam
Publisher: ASTM International
Year: 2004
ASTM D2218-67(1996)e1 - Standard Specification for Molybdate Orange Pigments
Publisher: ASTM International
Year: 1995
ASTM D2234/D2234M-03e1 - Standard Practice for Collection of a Gross Sample of Coal
Publisher: ASTM International
Year: 2003
ASTM D2688-05 - Standard Test Methods for Corrosivity of Water in the Absence of Heat Transfer (Weight Loss Methods)
Publisher: ASTM International
Year: 2004
ASTM D3483-83(2005) - Standard Test Methods for Accumulated Deposition in a Steam Generator Tube
Publisher: ASTM International
Year: 2004
ASTM D4778-05 - Standard Test Method for Determination of Corrosion and Fouling Tendency of Cooling Water Under Heat Transfer Conditions
Publisher: ASTM International
Year: 2004
ASTM D5543-94(2005) - Standard Test Methods for Low-Level Dissolved Oxygen in Water
Publisher: ASTM International
Year: 2004
ASTM E169-04 - Standard Practices for General Techniques of Ultraviolet-Visible Quantitative Analysis
Publisher: ASTM International
Year: 2004
ASTM E1577-04 - Standard Guide for Reporting of Ion Beam Parameters Used in Surface Analysis
Publisher: ASTM International
Year: 2004
ASTM E996-04 - Standard Practice for Reporting Data in Auger Electron Spectroscopy and X-ray Photoelectron Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM E1636-04 - Standard Practice for Analytically Describing Sputter-Depth-Profile Interface Data by an Extended Logistic Function
Publisher: ASTM International
Year: 2004
ASTM D2219-97 - Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 60°C Operation
Publisher: ASTM International
Year: 1997
ASTM E1790-04 - Standard Practice for Near Infrared Qualitative Analysis
Publisher: ASTM International
Year: 2004
ASTM E2056-04 - Standard Practice for Qualifying Spectrometers and Spectrophotometers for Use in Multivariate Analyses, Calibrated Using Surrogate Mixtures
Publisher: ASTM International
Year: 2004
ASTM A646/A646M-04 - Standard Specification for Premium Quality Alloy Steel Blooms and Billets for Aircraft and Aerospace Forgings
Publisher: ASTM International
Year: 2004
ASTM A1040-04 - Standard Guide for Specifying Harmonized Standard Grade Compositions for Wrought Carbon, Low-Alloy, and Alloy Steels
Publisher: ASTM International
Year: 2004
ASTM A732/A732M-05 - Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
Publisher: ASTM International
Year: 2004
ASTM C508-00(2004) - Standard Specification for Asbestos-Cement Underdrain Pipe
Publisher: ASTM International
Year: 2004
ASTM C792-04 - Standard Test Method for Effects of Heat Aging on Weight Loss, Cracking, and Chalking of Elastomeric Sealants
Publisher: ASTM International
Year: 2004
ASTM A1037/A1037M-05 - Standard Specification for Steel Line Pipe, Black, Furnace-butt-Welded
Publisher: ASTM International
Year: 2004
ASTM C1228-96(2004) - Standard Practice for Preparing Coupons for Flexural and Washout Tests on Glass Fiber Reinforced Concrete
Publisher: ASTM International
Year: 2004
ASTM C1230-96(2004) - Standard Test Method for Performing Tension Tests on Glass-Fiber Reinforced Concrete (GFRC) Bonding Pads
Publisher: ASTM International
Year: 2004
ASTM D2220-02 - Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75°C Operation
Publisher: ASTM International
Year: 2002
ASTM C1447-04 - Standard Specification for Non-Asbestos Fiber-Cement Underdrain Pipe
Publisher: ASTM International
Year: 2004
ASTM C1587-04 - Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Assemblies for Compressive Strength Testing
Publisher: ASTM International
Year: 2004
ASTM C56-04 - Standard Specification for Structural Clay Non-Load-Bearing Tile
Publisher: ASTM International
Year: 2004
ASTM D2225-04 - Standard Test Methods for Silicone Fluids Used for Electrical Insulation
Publisher: ASTM International
Year: 2004
ASTM D4122-05 - Standard Practice for Carbon Black—Evaluation of an Industry Reference Black
Publisher: ASTM International
Year: 2004
ASTM D6581-00(2005) - Standard Test Method for Bromate, Bromide, Chlorate, and Chlorite in Drinking Water by Chemically Suppressed Ion Chromatography
Publisher: ASTM International
Year: 2004
ASTM C144-04 - Standard Specification for Aggregate for Masonry Mortar
Publisher: ASTM International
Year: 2004
ASTM D7075-04 - Standard Practice for Evaluating and Reporting Environmental Performance of Biobased Products (Withdrawn 2013)
Publisher: ASTM International
Year: 2004
ASTM C744-04 - Standard Specification for Prefaced Concrete and Calcium Silicate Masonry Units
Publisher: ASTM International
Year: 2004
ASTM D2221-01 - Standard Test Method for Creep Properties of Package Cushioning Materials
Publisher: ASTM International
Year: 2001
ASTM D7102-04 - Standard Guide for Determination of Endotoxin on Sterile Medical Gloves
Publisher: ASTM International
Year: 2004
ASTM C1357-04a - Standard Test Methods for Evaluating Masonry Bond Strength
Publisher: ASTM International
Year: 2004
ASTM D7107-04 - Standard Test Method for Creep Measurement of Self-Lubricating Bushings
Publisher: ASTM International
Year: 2004
ASTM C1499-04 - Standard Test Method for Monotonic Equibiaxial Flexural Strength of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2004
ASTM D7113-05 - Standard Test Method for Density of Bituminous Paving Mixtures in Place by the Electromagnetic Surface Contact Methods
Publisher: ASTM International
Year: 2004
ASTM C1568-04 - Standard Test Method for Wind Resistance of Concrete and Clay Roof Tiles (Mechanical Uplift Resistance Method)
Publisher: ASTM International
Year: 2004
ASTM E386-90(2004) - Standard Practice for Data Presentation Relating to High-Resolution Nuclear Magnetic Resonance (NMR) Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM E1614-94(2004) - Standard Guide for Procedure for Measuring Ionizing Radiation-Induced Attenuation in Silica-Based Optical Fibers and Cables for Use in Remote Fiber-Optic Spectroscopy and Broadband Systems
Publisher: ASTM International
Year: 2004
ASTM D580-04 - Standard Specification for Greige Woven Glass Tapes and Webbings
Publisher: ASTM International
Year: 2004
ASTM E1653-94(2004) - Standard Guide for Specifying Dynamic Characteristics of Optical Radiation Transmitting Fiber Waveguides
Publisher: ASTM International
Year: 2004
ASTM D2222-94(1999) - Standard Test Method for Methanol Extract of Vinyl Chloride Resins
Publisher: ASTM International
Year: 1999
ASTM E1654-94(2004) - Standard Guide for Measuring Ionizing Radiation-Induced Spectral Changes in Optical Fibers and Cables for Use in Remote Raman FiberOptic Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM E2081-00(2004)e1 - Standard Guide for Risk-Based Corrective Action
Publisher: ASTM International
Year: 2004
ASTM D3374-04 - Standard Specification for Vinyl-Coated Glass Yarns
Publisher: ASTM International
Year: 2004
ASTM E2266-04 - Standard Guide for Design and Construction of Low-Rise Frame Building Wall Systems to Resist Water Intrusion
Publisher: ASTM International
Year: 2004
ASTM E2323-04 - Standard Test Method for Calculating the Concentration of Fill Gas in a Sealed Insulating Glass Unit Using Measurements From an Oxygen Analyzer (Withdrawn 2012)
Publisher: ASTM International
Year: 2004
ASTM D4030-04 - Standard Specification for Glass Fiber Cord and Sewing Thread
Publisher: ASTM International
Year: 2004
ASTM E2385-04 - Standard Guide for Estimating Wildlife Exposure Using Measures of Habitat Quality
Publisher: ASTM International
Year: 2004
ASTM D4869-05 - Standard Specification for Asphalt-Saturated Organic Felt Underlayment Used in Steep Slope Roofing
Publisher: ASTM International
Year: 2004
ASTM F819-04a - Standard Terminology Relating to Electrical Protective Equipment for Workers
Publisher: ASTM International
Year: 2004
ASTM F2384-05 - Standard Specification for Wrought Zirconium-2.5Niobium Alloy for Surgical Implant Applications (UNS R60901)
Publisher: ASTM International
Year: 2004
ASTM D2225-92(1997) - Standard Test Methods for Silicone Fluids Used for Electrical Insulation
Publisher: ASTM International
Year: 1997
ASTM D4963-04 - Standard Test Method for Ignition Loss of Glass Strands and Fabrics
Publisher: ASTM International
Year: 2004
ASTM D5334-00(2004) - Standard Test Method for Determination of Thermal Conductivity of Soil and Soft Rock by Thermal Needle Probe Procedure
Publisher: ASTM International
Year: 2004
ASTM D5963-04 - Standard Test Method for Rubber Property—Abrasion Resistance (Rotary Drum Abrader)
Publisher: ASTM International
Year: 2004
ASTM D6204-04 - Standard Test Method for Rubber—Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
Publisher: ASTM International
Year: 2004
ASTM D6817-04 - Standard Specification for Rigid Cellular Polystyrene Geofoam
Publisher: ASTM International
Year: 2004
ASTM D6915-05 - Standard Practice for Carbon Black—Evaluation of Standard Reference Blacks
Publisher: ASTM International
Year: 2004
ASTM E29-04 - Standard Practice for Using Significant Digits in Test Data to Determine Conformance with Specifications
Publisher: ASTM International
Year: 2004
ASTM E582-04 - Standard Test Method for Minimum Ignition Energy and Quenching Distance in Gaseous Mixtures
Publisher: ASTM International
Year: 2004
ASTM D2226-93(1998) - Standard Classification for Various Types of Petroleum Oils for Rubber Compounding Use
Publisher: ASTM International
Year: 1998
ASTM E1447-04 - Standard Test Method for Determination of Hydrogen in Titanium and Titanium Alloys by the Inert Gas Fusion Thermal Conductivity Method
Publisher: ASTM International
Year: 2004
ASTM E1655-04 - Standard Practices for Infrared Multivariate Quantitative Analysis
Publisher: ASTM International
Year: 2004
ASTM E1789-04 - Standard Guide for Writing Ink Identification (Withdrawn 2013)
Publisher: ASTM International
Year: 2004
ASTM F1502-05 - Standard Test Method for Static Measurements on Tires for Passenger Cars, Light Trucks, and Medium Duty Vehicles
Publisher: ASTM International
Year: 2004
ASTM F2115-05 - Standard Specification for Motorized Treadmills
Publisher: ASTM International
Year: 2004
ASTM F2216-05 - Standard Specification for Selectorized Strength Equipment
Publisher: ASTM International
Year: 2004
ASTM F2276-05 - Standard Specification for Fitness Equipment
Publisher: ASTM International
Year: 2004
ASTM F2286-05 - Standard Design and Performance Specification for Removable Mesh Fencing for Swimming Pools, Hot Tubs, and Spas
Publisher: ASTM International
Year: 2004
ASTM D2227-96 - Standard Specification for Natural Rubber (NR) Technical Grades
Publisher: ASTM International
Year: 1995
ASTM D2228-88(2001) - Standard Test Method for Rubber Property-Abrasion Resistance (Pico Abrader)
Publisher: ASTM International
Year: 2000
ASTM A511-96 - Standard Specification for Seamless Stainless Steel Mechanical Tubing
Publisher: ASTM International
Year: 1995
ASTM D2229-99 - Standard Test Method for Adhesion Between Steel Tire Cords and Rubber
Publisher: ASTM International
Year: 1999
ASTM D2230-96e1 - Standard Test Method for Rubber Property-Extrudability of Unvulcanized Compounds
Publisher: ASTM International
Year: 1999
ASTM D2231-94 - Standard Practice for Rubber Properties in Forced Vibration (Withdrawn 1998)
Publisher: ASTM International
Year: 1993
ASTM D2233-86(1997) - Standard Specification for Chlorinated Aromatic Hydrocarbons (Askarels) for Capacitors (Withdrawn 2003)
Publisher: ASTM International
Year: 1997
ASTM D2234-00e1 - Standard Practice for Collection of a Gross Sample of Coal
Publisher: ASTM International
Year: 2001
ASTM G121-98(2004) - Standard Practice for Preparation of Contaminated Test Coupons for the Evaluation of Cleaning Agents
Publisher: ASTM International
Year: 1998
ASTM C119-04b - Standard Terminology Relating to Dimension Stone
Publisher: ASTM International
Year: 2004
ASTM C1242-04a - Standard Guide for Selection, Design, and Installation of Dimension Stone Anchoring Systems
Publisher: ASTM International
Year: 2004
ASTM D2639-04e1 - Standard Test Method for Plastic Properties of Coal by the Constant-Torque Gieseler Plastometer
Publisher: ASTM International
Year: 2004
ASTM D3679-04ae1 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2004
ASTM D4491-99a(2004) - Standard Test Methods for Water Permeability of Geotextiles by Permittivity
Publisher: ASTM International
Year: 1999
ASTM D5141-96(2004) - Standard Test Method for Determining Filtering Efficiency and Flow Rate of a Geotextile for Silt Fence Application Using Site-Specific Soil
Publisher: ASTM International
Year: 1996
ASTM D5885-04 - Standard Test Method for Oxidative Induction Time of Polyolefin Geosynthetics by High-Pressure Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2004
ASTM D6241-04 - Standard Test Method for the Static Puncture Strength of Geotextiles and Geotextile-Related Products Using a 50-mm Probe
Publisher: ASTM International
Year: 2004
ASTM E140-02e1 - Standard Hardness Conversion Tables for Metals Relationship Among Brinell Hardness, Vickers Hardness, Rockwell Hardness, Superficial Hardness, Knoop Hardness, and Scleroscope Hardness
Publisher: ASTM International
Year: 2002
ASTM D2235-01 - Standard Specification for Solvent Cement for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2001
ASTM E648-04 - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2004
ASTM D4389-04 - Standard Specification for Finished Glass Fabrics Woven From Rovings
Publisher: ASTM International
Year: 2004
ASTM D6034-96(2004) - Standard Test Method (Analytical Procedure) for Determining the Efficiency of a Production Well in a Confined Aquifer from a Constant Rate Pumping Test
Publisher: ASTM International
Year: 2004
ASTM D6508-00(2005)e1 - Standard Test Method for Determination of Dissolved Inorganic Anions in Aqueous Matrices Using Capillary Ion Electrophoresis and Chromate Electrolyte
Publisher: ASTM International
Year: 2004
ASTM E1954-05 - Standard Practice for Conduct of Research in Psychophysiological Detection of Deception (Polygraph)
Publisher: ASTM International
Year: 2004
ASTM F833-05 - Standard Consumer Safety Performance Specification for Carriages and Strollers
Publisher: ASTM International
Year: 2004
ASTM D2238-92(1999) - Standard Test Methods for Absorbance of Polyethylene Due to Methyl Groups at 1378 cm
Publisher: ASTM International
Year: 1999
ASTM D2239-01 - Standard Specification for Polyethylene (PE) Plastic Pipe (SIDR-PR) Based on Controlled Inside Diameter
Publisher: ASTM International
Year: 2001
ASTM D2240-02 - Standard Test Method for Rubber Property—Durometer Hardness
Publisher: ASTM International
Year: 2002
ASTM D2241-00 - Standard Specification for Poly(Vinyl Chloride) (PVC) Pressure-Rated Pipe (SDR Series)
Publisher: ASTM International
Year: 2000
ASTM A512-96(2001) - Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
Publisher: ASTM International
Year: 1996
ASTM D2243-95 - Standard Test Method for Freeze-Thaw Resistance of Water-Borne Coatings
Publisher: ASTM International
Year: 1994
ASTM D2244-93(2000) - Standard Test Method for Calculation of Color Differences From Instrumentally Measured Color Coordinates
Publisher: ASTM International
Year: 2000
ASTM C1427-04 - Specification for Extruded Preformed Flexible Cellular Polyolefin Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2004
ASTM D5454-04 - Standard Test Method for Water Vapor Content of Gaseous Fuels Using Electronic Moisture Analyzers
Publisher: ASTM International
Year: 2004
ASTM D6757-05 - Standard Specification for Underlayment Felt Containing Inorganic Fibers Used in Steep-Slope Roofing
Publisher: ASTM International
Year: 2004
ASTM D2245-90(1999) - Standard Test Method for Identification of Oils and Oil Acids in Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D7123-04 - Standard Practice for Handling, Transportation, and Storage of HCFC Blend B (CF3 CCl 2 H, Ar, and CF4 )
Publisher: ASTM International
Year: 2004
ASTM E74-04 - Standard Practice of Calibration of Force-Measuring Instruments for Verifying the Force Indication of Testing Machines
Publisher: ASTM International
Year: 2004
ASTM E1907-04 - Standard Guide to Methods of Evaluating Moisture Conditions of Concrete Floors to Receive Resilient Floor Coverings
Publisher: ASTM International
Year: 2004
ASTM F1945-05 - Standard Practice for Determining the Lightfastness of Ink Jet Prints Exposed to Indoor Fluorescent Lighting
Publisher: ASTM International
Year: 2004
ASTM F2167-05 - Standard Consumer Safety Specification for Infant Bouncer Seats
Publisher: ASTM International
Year: 2004
ASTM F2346-05 - Standard Test Methods for Static and Dynamic Characterization of Spinal Artificial Discs
Publisher: ASTM International
Year: 2004
ASTM F2447-05 - Standard Practice for Production Acceptance Test Procedures for Weight-Shift-Control Aircraft
Publisher: ASTM International
Year: 2004
ASTM UOP212-05 - Hydrogen Sulfide, Mercaptan Sulfur, and Carbonyl Sulfide in Hydrocarbon Gases by Potentiometric Titration
Publisher: ASTM International
Year: 2005
ASTM UOP999-05 - Precision Statements in UOP Methods
Publisher: ASTM International
Year: 2005
ASTM D737-04 - Test Method for Air Permeability of Textile Fabrics
Publisher: ASTM International
Year: 2004
ASTM D2247-99 - Standard Practice for Testing Water Resistance of Coatings in 100% Relative Humidity
Publisher: ASTM International
Year: 1999
ASTM D2594-04 - Standard Test Method for Stretch Properties of Knitted Fabrics Having Low Power
Publisher: ASTM International
Year: 2004
ASTM D3883-04 - Standard Test Method for Yarn Crimp or Yarn Take-up in Woven Fabrics
Publisher: ASTM International
Year: 2004
ASTM D5430-04 - Standard Test Methods for Visually Inspecting and Grading Fabrics
Publisher: ASTM International
Year: 2004
ASTM F4-66(2005) - Standard Specification for Carbonized Nickel Strip and Carbonized Nickel-Plated and Nickel-Clad Steel Strip for Electron Tubes (Withdrawn 2010)
Publisher: ASTM International
Year: 2004
ASTM F19-64(2005)e1 - Standard Test Method for Tension and Vacuum Testing Metallized Ceramic Seals
Publisher: ASTM International
Year: 2004
ASTM F96-77(2005) - Standard Specification for Electronic Grade Alloys of Copper and Nickel in Wrought Forms
Publisher: ASTM International
Year: 2004
ASTM F180-94(2005) - Standard Test Method for Density of Fine Wire and Ribbon Wire for Electronic Devices
Publisher: ASTM International
Year: 2004
ASTM F205-94(2005) - Standard Test Method for Measuring Diameter of Fine Wire by Weighing
Publisher: ASTM International
Year: 2004
ASTM F290-94(2005) - Standard Specification for Round Wire for Winding Electron Tube Grid Laterals
Publisher: ASTM International
Year: 2004
ASTM F375-89(2005) - Standard Specification for Integrated Circuit Lead Frame Material
Publisher: ASTM International
Year: 2004
ASTM D2248-01a - Standard Practice for Detergent Resistance of Organic Finishes
Publisher: ASTM International
Year: 2001
ASTM F1099M-98(2005) - Standard Specification for Rat Guards, Ship's (Metric)
Publisher: ASTM International
Year: 2004
ASTM F1427-04e1 - Standard Consumer Safety Specification for Bunk Beds
Publisher: ASTM International
Year: 2004
ASTM F1466-99(2005) - Standard Specification for Iron-Nickel-Cobalt Alloys for Metal-to-Ceramic Sealing Applications
Publisher: ASTM International
Year: 2004
ASTM G24-05 - Standard Practice for Conducting Exposures to Daylight Filtered Through Glass
Publisher: ASTM International
Year: 2004
ASTM E2329-04 - Standard Practice for Identification of Seized Drugs
Publisher: ASTM International
Year: 2004
ASTM F2446-04 - Standard Classification for Hierarchy of Equipment Identifiers and Boundaries for Reliability, Availability, and Maintainability (RAM) Performance Data Exchange
Publisher: ASTM International
Year: 2004
ASTM C1591-04 - Standard Test Method for Determination of the Modulus of Elasticity of AAC (Withdrawn 2013)
Publisher: ASTM International
Year: 2004
ASTM D1636-99(2004)e1 - Standard Specification for Allyl Molding Compounds
Publisher: ASTM International
Year: 2004
ASTM D1896-99(2004) - Standard Practice for Transfer Molding Test Specimens of Thermosetting Compounds
Publisher: ASTM International
Year: 2004
ASTM D2249-01 - Standard Test Method for Predicting the Effect of Weathering on Face Glazing and Bedding Compounds on Metal Sash (Withdrawn 2002)
Publisher: ASTM International
Year: 2001
ASTM D2843-99(2004)e1 - Standard Test Method for Density of Smoke from the Burning or Decomposition of Plastics
Publisher: ASTM International
Year: 2004
ASTM D3013-99(2004)e1 - Standard Specification for Epoxy Molding Compounds
Publisher: ASTM International
Year: 2004
ASTM D3364-99(2004) - Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
Publisher: ASTM International
Year: 2004
ASTM D495-99(2000) - Standard Test Method for High-Voltage, Low-Current, Dry Arc Resistance of Solid Electrical Insulation
Publisher: ASTM International
Year: 2000
ASTM D5143-91(2004) - Standard Test Method for Analysis of Nitroaromatic and Nitramine Explosive in Soil by High Performance Liquid Chromatography
Publisher: ASTM International
Year: 2004
ASTM A586-04a - Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
Publisher: ASTM International
Year: 2004
ASTM A796/A796M-04a - Standard Practice for Structural Design of Corrugated Steel Pipe, Pipe-Arches, and Arches for Storm and Sanitary Sewers and Other Buried Applications
Publisher: ASTM International
Year: 2004
ASTM D1890-05 - Standard Test Method for Beta Particle Radioactivity of Water
Publisher: ASTM International
Year: 2004
ASTM A879/A879M-04 - Standard Specification for Steel Sheet, Zinc Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface
Publisher: ASTM International
Year: 2004
ASTM D3084-05 - Standard Practice for Alpha-Particle Spectrometry of Water
Publisher: ASTM International
Year: 2004
ASTM D2251-96(2000) - Standard Test Method for Metal Corrosion by Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 1999
ASTM D6496-04a - Standard Test Method for Determining Average Bonding Peel Strength Between the Top and Bottom Layers of Needle-Punched Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2004
ASTM D7013-04 - Standard Guide for Nuclear Surface Moisture and Density Gauge Calibration Facility Setup
Publisher: ASTM International
Year: 2004
ASTM A902-04 - Standard Terminology Relating to Metallic Coated Steel Products
Publisher: ASTM International
Year: 2004
ASTM E388-04 - Standard Test Method for Wavelength Accuracy of Spectral Bandwidth Fluorescence Spectrometers
Publisher: ASTM International
Year: 2004
ASTM C294-05 - Standard Descriptive Nomenclature for Constituents of Concrete Aggregates
Publisher: ASTM International
Year: 2004
ASTM F448-99(2005) - Test Method for Measuring Steady-State Primary Photocurrent
Publisher: ASTM International
Year: 2004
ASTM F528-99(2005) - Standard Test Method of Measurement of Common-Emitter D-C Current Gain of Junction Transistors (Withdrawn 2011)
Publisher: ASTM International
Year: 1999
ASTM F1094-87(2005) - Standard Test Methods for Microbiological Monitoring of Water Used for Processing Electron and Microelectronic Devices by Direct Pressure Tap Sampling Valve and by the Presterilized Plastic Bag Method
Publisher: ASTM International
Year: 1999
ASTM F1263-99(2005) - Standard Guide for Analysis of Overtest Data in Radiation Testing of Electronic Parts
Publisher: ASTM International
Year: 1999
ASTM F1372-93(2005) - Standard Test Method for Scanning Electron Microscope (SEM) Analysis of Metallic Surface Condition for Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM D2252-96 - Standard Specification for Fineness of Types of Alpaca
Publisher: ASTM International
Year: 1996
ASTM F1373-93(2005) - Standard Test Method for Determination of Cycle Life of Automatic Valves for Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM F1374-92(2005) - Standard Test Method for Ionic/Organic Extractables of Internal Surfaces-IC/GC/FTIR for Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM F1375-92(2005) - Standard Test Method for Energy Dispersive X-Ray Spectrometer (EDX) Analysis of Metallic Surface Condition for Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM F1376-92(2005) - Standard Guide for Metallurgical Analysis for Gas Distribution System Components
Publisher: ASTM International
Year: 2004
ASTM F1394-92(2005) - Standard Test Method for Determination of Particle Contribution from Gas Distribution System Valves
Publisher: ASTM International
Year: 2004
ASTM F1396-93(2005) - Standard Test Method for Determination of Oxygen Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 2004
ASTM F1397-93(2005) - Standard Test Method for Determination of Moisture Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM F1398-93(2005) - Standard Test Method for Determination of Total Hydrocarbon Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 2004
ASTM F1438-93(2005) - Standard Test Method for Determination of Surface Roughness by Scanning Tunneling Microscopy for Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM F1467-99(2005) - Standard Guide for Use of an X-Ray Tester ([approximate]10 keV Photons) in Ionizing Radiation Effects Testing of Semiconductor Devices and Microcircuits
Publisher: ASTM International
Year: 2004
ASTM D2255-96 - Standard Test Method for Grading Spun Yarns for Appearance
Publisher: ASTM International
Year: 1995
ASTM F1684-99(2005)e1 - Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
Publisher: ASTM International
Year: 2004
ASTM F1852-05 - Standard Specification for "Twist Off" Type Tension Control Structural Bolt/Nut/Washer Assemblies, Steel, Heat Treated, 120/105 ksi Minimum Tensile Strength
Publisher: ASTM International
Year: 2004
ASTM F1997-99(2005) - Standard Test Method for Determining the Sensitivity (Teasing) of a Tactile Membrane Switch
Publisher: ASTM International
Year: 1999
ASTM D2256-97 - Standard Test Method for Tensile Properties of Yarns by the Single-Strand Method
Publisher: ASTM International
Year: 1997
ASTM A513-00 - Standard Specification for Electric-Resistance-Welded Carbon and Alloy Steel Mechanical Tubing
Publisher: ASTM International
Year: 2000
ASTM D2257-98 - Standard Test Method for Extractable Matter in Textiles
Publisher: ASTM International
Year: 1998
ASTM D2258-99 - Standard Practice for Sampling Yarn for Testing
Publisher: ASTM International
Year: 1999
ASTM D2259-96 - Standard Test Method for Shrinkage of Yarns
Publisher: ASTM International
Year: 1996
ASTM D2260-01 - Standard Tables of Conversion Factors and Equivalent Yarn Numbers Measured in Various Numbering Systems
Publisher: ASTM International
Year: 2001
ASTM D2265-00 - Standard Test Method for Dropping Point of Lubricating Grease Over Wide Temperature Range
Publisher: ASTM International
Year: 2000
ASTM D2266-01 - Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
Publisher: ASTM International
Year: 2001
ASTM D2268-93(1998) - Standard Test Method for Analysis of High-Purity n-Heptane and Isooctane by Capillary Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM A262-02ae2 - Standard Practices for Detecting Susceptibility to Intergranular Attack in Austenitic Stainless Steels
Publisher: ASTM International
Year: 2002
ASTM A1042/A1042M-04 - Standard Specification for Composite Corrugated Steel Pipe for Sewers and Drains
Publisher: ASTM International
Year: 2004
ASTM D495-99(2004) - Standard Test Method for High-Voltage, Low-Current, Dry Arc Resistance of Solid Electrical Insulation (Withdrawn 2013)
Publisher: ASTM International
Year: 1999
ASTM C989-05 - Standard Specification for Ground Granulated Blast-Furnace Slag for Use in Concrete and Mortars
Publisher: ASTM International
Year: 2004
ASTM D6066-96(2004) - Standard Practice for Determining the Normalized Penetration Resistance of Sands for Evaluation of Liquefaction Potential
Publisher: ASTM International
Year: 2004
ASTM D6332-99(2005) - Standard Guide for Testing Systems for Measuring Dynamic Responses of Carbon Monoxide Detectors to Gases and Vapors
Publisher: ASTM International
Year: 2004
ASTM E1250-88(2005) - Standard Test Method for Application of Ionization Chambers to Assess the Low Energy Gamma Component of Cobalt-60 Irradiators Used in Radiation-Hardness Testing of Silicon Electronic Devices
Publisher: ASTM International
Year: 2004
ASTM D2269-99 - Standard Test Method for Evaluation of White Mineral Oils by Ultraviolet Absorption
Publisher: ASTM International
Year: 1999
ASTM E2412-04 - Standard Practice for Condition Monitoring of Used Lubricants by Trend Analysis Using Fourier Transform Infrared (FT-IR) Spectrometry
Publisher: ASTM International
Year: 2004
ASTM F31-05 - Standard Specification for 42% Nickel-6% Chromium-Iron Sealing Alloy
Publisher: ASTM International
Year: 2004
ASTM F256-05 - Standard Specification for Chromium-Iron Sealing Alloys with 18 or 28 Percent Chromium
Publisher: ASTM International
Year: 2004
ASTM F1190-99(2005) - Standard Guide for Neutron Irradiation of Unbiased Electronic Components
Publisher: ASTM International
Year: 2004
ASTM F1194-99(2005) - Standard Guide for Documenting the Results of Chemical Permeation Testing of Materials Used in Protective Clothing
Publisher: ASTM International
Year: 2004
ASTM F2366-05 - Standard Practice for Determining the Relative Lightfastness of Ink Jet Prints Exposed to Window Filtered Daylight Using a Xenon Arc Light Apparatus
Publisher: ASTM International
Year: 2004
ASTM A754/A754M-96(2004) - Standard Test Method for Coating Weight (Mass) of Metallic Coatings on Steel by X-Ray Fluorescence
Publisher: ASTM International
Year: 2004
ASTM C979-05 - Standard Specification for Pigments for Integrally Colored Concrete
Publisher: ASTM International
Year: 2004
ASTM D975-04ce1 - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2004
ASTM D1796-04 - Standard Test Method for Water and Sediment in Fuel Oils by the Centrifuge Method (Laboratory Procedure)
Publisher: ASTM International
Year: 2004
ASTM D2270-93(1998) - Standard Practice for Calculating Viscosity Index From Kinematic Viscosity at 40 and 100°C
Publisher: ASTM International
Year: 1998
ASTM D2010/D2010M-98(2004) - Standard Test Methods for Evaluation of Total Sulfation Activity in the Atmosphere by the Lead Dioxide Technique
Publisher: ASTM International
Year: 2004
ASTM F1275-03e1 - Standard Test Method for Performance of Griddles
Publisher: ASTM International
Year: 2003
ASTM F1361-99e1 - Standard Test Method for Performance of Open Deep Fat Fryers
Publisher: ASTM International
Year: 1999
ASTM F1605-95(2001)e1 - Standard Test Method for Performance of Double-Sided Griddles
Publisher: ASTM International
Year: 1995
ASTM F1695-03e1 - Standard Test Method for Performance of Underfired Broilers
Publisher: ASTM International
Year: 2003
ASTM F1784-97(2003)e1 - Standard Test Method for Performance of a Pasta Cooker
Publisher: ASTM International
Year: 2003
ASTM F1785-97(2003)e1 - Standard Test Method for Performance of Steam Kettles
Publisher: ASTM International
Year: 2003
ASTM F1786-97(2004)e1 - Standard Test Method for Performance of Braising Pans
Publisher: ASTM International
Year: 2004
ASTM F2093-01e1 - Standard Test Method for Performance of Rack Ovens
Publisher: ASTM International
Year: 2001
ASTM F2144-01e1 - Standard Test Method for Performance of Large Open Vat Fryers
Publisher: ASTM International
Year: 2001
ASTM D2271-94(1999)e1 - Standard Test Method for Preliminary Examination of Hydraulic Fluids (Wear Test) (Withdrawn 2004)
Publisher: ASTM International
Year: 2000
ASTM F2239-03e1 - Standard Test Method for Performance of Conveyor Broilers
Publisher: ASTM International
Year: 2003
ASTM C787-03e1 - Standard Specification for Uranium Hexafluoride for Enrichment
Publisher: ASTM International
Year: 2003
ASTM C1382-05 - Test Method for Determining Tensile Adhesion Properties of Sealants When Used in Exterior Insulation and Finish Systems (EIFS) Joints
Publisher: ASTM International
Year: 2004
ASTM C1604/C1604M-05 - Standard Test Method for Obtaining and Testing Drilled Cores of Shotcrete
Publisher: ASTM International
Year: 2004
ASTM D2166-00e1 - Standard Test Method for Unconfined Compressive Strength of Cohesive Soil
Publisher: ASTM International
Year: 2000
ASTM D2665-04ae1 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
Publisher: ASTM International
Year: 2004
ASTM D6825-02e2 - Standard Guide for Placement of Riprap Revetments
Publisher: ASTM International
Year: 2002
ASTM D6914-04e1 - Standard Practice for Sonic Drilling for Site Characterization and the Installation of Subsurface Monitoring Devices
Publisher: ASTM International
Year: 2004
ASTM E329-05 - Standard Specification for Agencies Engaged in the Testing and/or Inspection of Materials Used in Construction
Publisher: ASTM International
Year: 2004
ASTM F1358-00(2005) - Standard Test Method for Effects of Flame Impingement on Materials Used in Protective Clothing Not Designated Primarily for Flame Resistance
Publisher: ASTM International
Year: 2004
ASTM A514/A514M-00a - Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
Publisher: ASTM International
Year: 2000
ASTM D2272-98 - Standard Test Method for Oxidation Stability of Steam Turbine Oils by Rotating Pressure Vessel
Publisher: ASTM International
Year: 1998
ASTM F1461-93(2005)e1 - Standard Practice for Chemical Protective Clothing Program
Publisher: ASTM International
Year: 2004
ASTM C1589-05 - Standard Practice for Outdoor Weathering of Construction Seals and Sealants
Publisher: ASTM International
Year: 2004
ASTM E491-73(2004)e1 - Standard Practice for Solar Simulation for Thermal Balance Testing of Spacecraft
Publisher: ASTM International
Year: 2004
ASTM E595-93(2003)e2 - Standard Test Method for Total Mass Loss and Collected Volatile Condensable Materials from Outgassing in a Vacuum Environment
Publisher: ASTM International
Year: 2003
ASTM D7076-05 - Standard Test Method for Measurement of Shives in Retted Flax
Publisher: ASTM International
Year: 2004
ASTM E1921-05 - Standard Test Method for Determination of Reference Temperature, To', for Ferritic Steels in the Transition Range
Publisher: ASTM International
Year: 2004
ASTM B90/B90M-98(2005) - Standard Specification for Magnesium-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2005
ASTM B199-99(2005) - Standard Specification for Magnesium-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 2005
ASTM C108-46(2004) - Standard Symbols for Heat Transmission
Publisher: ASTM International
Year: 2004
ASTM D41-05 - Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
Publisher: ASTM International
Year: 2005
ASTM D2273-97 - Standard Test Method for Trace Sediment in Lubricating Oils
Publisher: ASTM International
Year: 1997
ASTM D4084-05 - Standard Test Method for Analysis of Hydrogen Sulfide in Gaseous Fuels (Lead Acetate Reaction Rate Method)
Publisher: ASTM International
Year: 2005
ASTM E155-00(2005)e1 - Standard Reference Radiographs for Inspection of Aluminum and Magnesium Castings
Publisher: ASTM International
Year: 2004
ASTM F2395-05 - Standard Terminology for Unmanned Air Vehicle Systems
Publisher: ASTM International
Year: 2004
ASTM C403/C403M-05 - Standard Test Method for Time of Setting of Concrete Mixtures by Penetration Resistance
Publisher: ASTM International
Year: 2004
ASTM C1064/C1064M-05 - Standard Test Method for Temperature of Freshly Mixed Hydraulic-Cement Concrete
Publisher: ASTM International
Year: 2004
ASTM C1077-05 - Standard Practice for Laboratories Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Laboratory Evaluation
Publisher: ASTM International
Year: 2004
ASTM C1250-93(2005) - Standard Test Method for Nonvolatile Content of Cold Liquid-Applied Elastomeric Waterproofing Membranes
Publisher: ASTM International
Year: 2004
ASTM C1253-93(2005) - Standard Test Method for Determining the Outgassing Potential of Sealant Backing
Publisher: ASTM International
Year: 2004
ASTM D9-87(1999)e1 - Standard Terminology Relating to Wood
Publisher: ASTM International
Year: 1999
ASTM D2561-95(2001) - Standard Test Method for Environmental Stress-Crack Resistance of Blow-Molded Polyethylene Containers
Publisher: ASTM International
Year: 1995
ASTM D2274-01a - Standard Test Method for Oxidation Stability of Distillate Fuel Oil (Accelerated Method)
Publisher: ASTM International
Year: 2001
ASTM D256-05 - Standard Test Methods for Determining the Izod Pendulum Impact Resistance of Plastics
Publisher: ASTM International
Year: 2004
ASTM D483-04 - Standard Test Method for Unsulfonated Residue of Petroleum Plant Spray Oils
Publisher: ASTM International
Year: 2004
ASTM D976-04b - Standard Test Methods for Calculated Cetane Index of Distillate Fuels
Publisher: ASTM International
Year: 2004
ASTM D1093-04 - Standard Test Method for Acidity of Hydrocarbon Liquids and Their Distillation Residues
Publisher: ASTM International
Year: 2004
ASTM D1554-01e1 - Standard Terminology Relating to Wood-Base Fiber and Particle Panel Materials
Publisher: ASTM International
Year: 2001
ASTM D1914-95(2004)e1 - Standard Practice for Conversion Units and Factors Relating to Sampling and Analysis of Atmospheres
Publisher: ASTM International
Year: 2004
ASTM D2161-04 - Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
Publisher: ASTM International
Year: 2004
ASTM D2269-99e1 - Standard Test Method for Evaluation of White Mineral Oils by Ultraviolet Absorption
Publisher: ASTM International
Year: 1999
ASTM D4196-05 - Standard Test Method for Confirming the Sterility of Membrane Filters
Publisher: ASTM International
Year: 2004
ASTM D6027-96(2004) - Standard Test Method for Calibrating Linear Displacement Transducers for Geotechnical Purposes (Withdrawn 2013)
Publisher: ASTM International
Year: 2004
ASTM D2275-01 - Standard Test Method for Voltage Endurance of Solid Electrical Insulating Materials Subjected to Partial Discharges (Corona) on the Surface
Publisher: ASTM International
Year: 2001
ASTM D7034-05 - Standard Guide for Deriving Acceptable Levels of Airborne Chemical Contaminants in Aircraft Cabins Based on Health and Comfort Considerations
Publisher: ASTM International
Year: 2004
ASTM D7035-04 - Standard Test Method for Determination of Metals and Metalloids in Airborne Particulate Matter by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2004
ASTM F838-05 - Standard Test Method for Determining Bacterial Retention of Membrane Filters Utilized for Liquid Filtration
Publisher: ASTM International
Year: 2004
ASTM F1002-05 - Standard Performance Specification for Protective Clothing for Use by Workers Exposed to Specific Molten Substances and Related Thermal Hazards
Publisher: ASTM International
Year: 2004
ASTM F1077-05 - Standard Guide for Selection of Committee F16 Fastener Specifications (Withdrawn 2014)
Publisher: ASTM International
Year: 2004
ASTM F2300-05 - Standard Test Method for Measuring the Performance of Personal Cooling Systems Using Physiological Testing
Publisher: ASTM International
Year: 2004
ASTM F2429-05 - Standard Terminology Relating to Aerospace Transparent Materials and Enclosures
Publisher: ASTM International
Year: 2004
ASTM D2276-00 - Standard Test Method for Particulate Contaminant in Aviation Fuel by Line Sampling
Publisher: ASTM International
Year: 2000
ASTM D2278-66(1994)e1 - Standard Test Method for Field Evaluation of Wood Preservatives in Round Post-Size Specimens
Publisher: ASTM International
Year: 1993
ASTM D2281-68(1997) - Standard Test Method for Evaluation of Wetting Agents by the Skein Test
Publisher: ASTM International
Year: 1997
ASTM D2282-99 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe (SDR-PR)
Publisher: ASTM International
Year: 1999
ASTM D2283-86(1997) - Standard Specification for Chlorinated Aromatic Hydrocarbons (Askarels) for Transformers (Withdrawn 2004)
Publisher: ASTM International
Year: 1997
ASTM D2284-95 - Standard Test Method for Acidity of Sulfur Hexafluoride
Publisher: ASTM International
Year: 1994
ASTM F1729-96(2001) - Standard Practice for Single Person Cold Water Survival/Rescue Technique: HELP Position
Publisher: ASTM International
Year: 2000
ASTM A515/A515M-01 - Standard Specification for Pressure Vessel Plates, Carbon Steel, for Intermediate- and Higher-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM D2285-99 - Standard Test Method for Interfacial Tension of Electrical Insulating Oils of Petroleum Origin Against Water by the Drop-Weight Method (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2287-96(2001) - Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
Publisher: ASTM International
Year: 2000
ASTM D2288-97(2001) - Standard Test Method for Weight Loss of Plasticizers on Heating (Withdrawn 2010)
Publisher: ASTM International
Year: 2000
ASTM D1555-04a - Standard Test Method for Calculation of Volume and Weight of Industrial Aromatic Hydrocarbons and Cyclohexane
Publisher: ASTM International
Year: 2004
ASTM D1555M-04a - Standard Test Method for Calculation of Volume and Weight of Industrial Aromatic Hydrocarbons and Cyclohexane [Metric]
Publisher: ASTM International
Year: 2004
ASTM D2066-03e1 - Standard Test Methods for Relative Tinting Strength of Paste-Type Printing Ink Dispersions
Publisher: ASTM International
Year: 2003
ASTM D5194-04 - Standard Test Method for Trace Chloride in Liquid Aromatic Hydrocarbons
Publisher: ASTM International
Year: 2004
ASTM D5471-04 - Standard Specification for O-Xylene 980
Publisher: ASTM International
Year: 2004
ASTM D5871-04 - Standard Specification for Benzene for Cyclohexane Feedstock
Publisher: ASTM International
Year: 2004
ASTM D6448-04 - Standard Specification for Industrial Burner Fuels from Used Lubricating Oils
Publisher: ASTM International
Year: 2004
ASTM D7043-04a - Standard Test Method for Indicating Wear Characteristics of Petroleum and Non-Petroleum Hydraulic Fluids in a Constant Volume Vane Pump
Publisher: ASTM International
Year: 2004
ASTM D2290-00 - Standard Test Method for Apparent Hoop Tensile Strength of Plastic or Reinforced Plastic Pipe by Split Disk Method
Publisher: ASTM International
Year: 2000
ASTM D7109-04 - Standard Test Method for Shear Stability of Polymer Containing Fluids Using a European Diesel Injector Apparatus at 30 and 90 Cycles
Publisher: ASTM International
Year: 2004
ASTM G11-04 - Standard Test Method for Effects of Outdoor Weathering on Pipeline Coatings
Publisher: ASTM International
Year: 2004
ASTM G14-04 - Standard Test Method for Impact Resistance of Pipeline Coatings (Falling Weight Test)
Publisher: ASTM International
Year: 2004
ASTM G19-04 - Standard Test Method for Disbonding Characteristics of Pipeline Coatings by Direct Soil Burial (Withdrawn 2010)
Publisher: ASTM International
Year: 2004
ASTM D2245-90(2005) - Standard Test Method for Identification of Oils and Oil Acids in Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2350-90(2005) - Standard Test Method for Antimony Oxide in White Pigment Separated From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2351-90(2005) - Standard Test Method for Sulfide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2352-85(2005) - Standard Test Method for Sulfur Dioxide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2371-85(2005) - Standard Test Method for Pigment Content of Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D4737-04 - Standard Test Method for Calculated Cetane Index by Four Variable Equation
Publisher: ASTM International
Year: 2004
ASTM D2293-96 - Standard Test Method for Creep Properties of Adhesives in Shear by Compression Loading (Metal-to-Metal)
Publisher: ASTM International
Year: 1996
ASTM D4815-04 - Standard Test Method for Determination of MTBE, ETBE, TAME, DIPE, tertiary-Amyl Alcohol and C1 to C4 Alcohols in Gasoline by Gas Chromatography
Publisher: ASTM International
Year: 2004
ASTM E1682-05 - Standard Guide for Modeling the Colorimetric Properties of a Visual Display Unit
Publisher: ASTM International
Year: 2004
ASTM E2235-04e1 - Standard Test Method for Determination of Decay Rates for Use in Sound Insulation Test Methods
Publisher: ASTM International
Year: 2004
ASTM C474-05 - Standard Test Methods for Joint Treatment Materials for Gypsum Board Construction
Publisher: ASTM International
Year: 2004
ASTM D5-05 - Standard Test Method for Penetration of Bituminous Materials
Publisher: ASTM International
Year: 2005
ASTM D893-05 - Standard Test Method for Insolubles In Used Lubricating Oils
Publisher: ASTM International
Year: 2005
ASTM E18-05 - Standard Test Methods for Rockwell Hardness and Rockwell Superficial Hardness of Metallic Materials
Publisher: ASTM International
Year: 2005
ASTM E587-00(2005) - Standard Practice for Ultrasonic Angle-Beam Examination by the Contact Method
Publisher: ASTM International
Year: 2004
ASTM E664-93(2005) - Standard Practice for the Measurement of the Apparent Attenuation of Longitudinal Ultrasonic Waves by Immersion Method
Publisher: ASTM International
Year: 2004
ASTM E756-04e1 - Standard Test Method for Measuring Vibration-Damping Properties of Materials
Publisher: ASTM International
Year: 2003
ASTM D2294-96 - Standard Test Method for Creep Properties of Adhesives in Shear by Tension Loading (Metal-to-Metal)
Publisher: ASTM International
Year: 1996
ASTM E1079-05 - Standard Practice for Calibration of Transmission Densitometers
Publisher: ASTM International
Year: 2004
ASTM E1209-05 - Standard Test Method for Fluorescent Liquid Penetrant Examination Using the Water-Washable Process
Publisher: ASTM International
Year: 2004
ASTM E1210-05 - Standard Test Method for Fluorescent Liquid Penetrant Examination Using the Hydrophilic Post-Emulsification Process
Publisher: ASTM International
Year: 2004
ASTM E1219-05 - Standard Test Method for Fluorescent Liquid Penetrant Examination Using the Solvent-Removable Process
Publisher: ASTM International
Year: 2004
ASTM E1220-05 - Standard Test Method for Visible Penetrant Examination Using the Solvent-Removable Process
Publisher: ASTM International
Year: 2004
ASTM E1324-00(2005) - Standard Guide for Measuring Some Electronic Characteristics of Ultrasonic Examination Instruments
Publisher: ASTM International
Year: 2004
ASTM E1418-05 - Standard Test Method for Visible Penetrant Examination Using the Water-Washable Process
Publisher: ASTM International
Year: 2004
ASTM E2415-05 - Standard Practice for Installing Piezoelectric Highway Traffic Sensors
Publisher: ASTM International
Year: 2005
ASTM F819-05 - Standard Terminology Relating to Electrical Protective Equipment for Workers
Publisher: ASTM International
Year: 2004
ASTM C136-05 - Standard Test Method for Sieve Analysis of Fine and Coarse Aggregates
Publisher: ASTM International
Year: 2005
ASTM D2295-96 - Standard Test Method for Strength Properties of Adhesives in Shear by Tension Loading at Elevated Temperatures (Metal-to-Metal)
Publisher: ASTM International
Year: 1996
ASTM D1050-05 - Standard Specification for Rubber Insulating Line Hose
Publisher: ASTM International
Year: 2004
ASTM D2372-85(2005) - Standard Practice for Separation of Vehicle From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2832-92(2005) - Standard Guide for Determining Volatile and Nonvolatile Content of Paint and Related Coatings
Publisher: ASTM International
Year: 2004
ASTM D3168-85(2005) - Standard Practice for Qualitative Identification of Polymers in Emulsion Paints
Publisher: ASTM International
Year: 2004
ASTM D3335-85a(2005) - Standard Test Method for Low Concentrations of Lead, Cadmium, and Cobalt in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM D3624-85a(2005) - Standard Test Method for Low Concentrations of Mercury in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM D3717-85a(2005) - Standard Test Method for Low Concentrations of Antimony in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM D3718-85a(2005) - Standard Test Method for Low Concentrations of Chromium in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM E428-05 - Standard Practice for Fabrication and Control of Steel Reference Blocks Used in Ultrasonic Examination
Publisher: ASTM International
Year: 2004
ASTM E802-95(2005) - Standard Reference Radiographs for Gray Iron Castings Up to 4 1/2 in. (114 mm) in Thickness
Publisher: ASTM International
Year: 2004
ASTM D2296-01 - Standard Specification for Continuity of Quality of Electrical Insulating Polybutene Oil for Capacitors
Publisher: ASTM International
Year: 2001
ASTM E1208-05 - Standard Test Method for Fluorescent Liquid Penetrant Examination Using the Lipophilic Post-Emulsification Process
Publisher: ASTM International
Year: 2004
ASTM E1320-05 - Standard Reference Radiographs for Titanium Castings
Publisher: ASTM International
Year: 2004
ASTM E2035-05 - Standard Terminology Relating to Forensic Psychophysiology
Publisher: ASTM International
Year: 2004
ASTM B243-05 - Standard Terminology of Powder Metallurgy
Publisher: ASTM International
Year: 2005
ASTM C1193-05 - Standard Guide for Use of Joint Sealants
Publisher: ASTM International
Year: 2004
ASTM D2414-05 - Standard Test Method for Carbon Black—Oil Absorption Number (OAN)
Publisher: ASTM International
Year: 2005
ASTM D3496-99(2005) - Standard Practice for Preparation of Bituminous Mixture Specimens for Dynamic Modulus Testing (Withdrawn 2010)
Publisher: ASTM International
Year: 2005
ASTM E170-05 - Standard Terminology Relating to Radiation Measurements and Dosimetry
Publisher: ASTM International
Year: 2004
ASTM E1355-05 - Standard Guide for Evaluating the Predictive Capability of Deterministic Fire Models
Publisher: ASTM International
Year: 2004
ASTM E2341/E2341M-05 - Standard Test Method for Determining the Stopping Distance Number by Initial Speed and Stopping Distance at Traffic Incident Sites
Publisher: ASTM International
Year: 2005
ASTM D2300-00 - Standard Test Method for Gassing of Insulating Liquids Under Electrical Stress and Ionization (Modified Pirelli Method)
Publisher: ASTM International
Year: 2000
ASTM E2387-05 - Standard Practice for Goniometric Optical Scatter Measurements
Publisher: ASTM International
Year: 2004
ASTM C406-05 - Standard Specification for Roofing Slate
Publisher: ASTM International
Year: 2004
ASTM C443-05 - Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets
Publisher: ASTM International
Year: 2004
ASTM C443M-05 - Standard Specification for Joints for Concrete Pipe and Manholes, Using Rubber Gaskets (Metric)
Publisher: ASTM International
Year: 2004
ASTM D546-99(2005) - Standard Test Method for Sieve Analysis of Mineral Filler for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2005
ASTM A508/A508M-05 - Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
Publisher: ASTM International
Year: 2004
ASTM D6267-05 - Test Method for Apparent Viscosity of Hydrocarbon Resins at Elevated Temperatures
Publisher: ASTM International
Year: 2004
ASTM D6991-05 - Standard Test Method for Measurements of Internal Stresses in Organic Coatings by Cantilever (Beam) Method
Publisher: ASTM International
Year: 2005
ASTM B148-97(2003)e1 - Standard Specification for Aluminum-Bronze Sand Castings
Publisher: ASTM International
Year: 2003
ASTM C784-05 - Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets
Publisher: ASTM International
Year: 2004
ASTM D2301-99 - Standard Specification for Vinyl Chloride Plastic Pressure-Sensitive Electrical Insulating Tape
Publisher: ASTM International
Year: 1999
ASTM C1334-05 - Standard Specification for Uranium Oxides with a 235U Content of Less Than 5 % for Dissolution Prior to Conversion to Nuclear-Grade Uranium Dioxide
Publisher: ASTM International
Year: 2004
ASTM D1566-05 - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2005
ASTM D6913-04e1 - Standard Test Methods for Particle-Size Distribution (Gradation) of Soils Using Sieve Analysis
Publisher: ASTM International
Year: 2004
ASTM E1142-04 - Standard Terminology Relating to Thermophysical Properties
Publisher: ASTM International
Year: 2004
ASTM E2096-05 - Standard Practice for In Situ Examination of Ferromagnetic Heat-Exchanger Tubes Using Remote Field Testing
Publisher: ASTM International
Year: 2004
ASTM E2366-05 - Standard Test Method for Measurement of Daytime Chromaticity of Pavement Marking Materials Using a Portable Reflection Colorimeter (Withdrawn 2014)
Publisher: ASTM International
Year: 2004
ASTM E2367-05 - Standard Test Method for Measurement of Nighttime Chromaticity of Pavement Marking Materials Using a Portable Retroreflection Colorimeter
Publisher: ASTM International
Year: 2004
ASTM E2420-05 - Standard Guide for Post-Deactivation Surveillance and Maintenance of Radiologically Contaminated Facilities
Publisher: ASTM International
Year: 2004
ASTM E2421-05 - Standard Guide for Preparing Waste Management Plans for Decommissioning Nuclear Facilities
Publisher: ASTM International
Year: 2004
ASTM F1502-05e1 - Standard Test Method for Static Measurements on Tires for Passenger Cars, Light Trucks, and Medium Duty Vehicles
Publisher: ASTM International
Year: 2004
ASTM A516/A516M-01 - Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM D2303-97 - Standard Test Methods for Liquid-Contaminant, Inclined-Plane Tracking and Erosion of Insulating Materials
Publisher: ASTM International
Year: 1997
ASTM F2167-05e1 - Standard Consumer Safety Specification for Infant Bouncer Seats
Publisher: ASTM International
Year: 2004
ASTM F2425-05 - Standard Specification for Continued Airworthiness System for Weight-Shift-Control Aircraft
Publisher: ASTM International
Year: 2005
ASTM G155-04a - Standard Practice for Operating Xenon Arc Light Apparatus for Exposure of Non-Metallic Materials
Publisher: ASTM International
Year: 2004
ASTM D2304-97(2002) - Standard Test Method for Thermal Endurance of Rigid Electrical Insulating Materials
Publisher: ASTM International
Year: 1997
ASTM D2305-02 - Standard Test Methods for Polymeric Films Used for Electrical Insulation
Publisher: ASTM International
Year: 2002
ASTM D2306-00 - Standard Test Method for C8 Aromatic Hydrocarbon Analysis by Gas Chromatography (Withdrawn 2006)
Publisher: ASTM International
Year: 2000
ASTM D2307-01 - Standard Test Method for Thermal Endurance of Film-Insulated Round Magnet Wire
Publisher: ASTM International
Year: 2001
ASTM D2308-02 - Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D2310-01 - Standard Classification for Machine-Made "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe
Publisher: ASTM International
Year: 2001
ASTM B234-04 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers
Publisher: ASTM International
Year: 2004
ASTM B234M-04 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers [Metric]
Publisher: ASTM International
Year: 2004
ASTM C1022-05 - Standard Test Methods for Chemical and Atomic Absorption Analysis of Uranium-Ore Concentrate
Publisher: ASTM International
Year: 2004
ASTM C1615-05 - Standard Guide for Mechanical Drive Systems for Remote Operation in Hot Cell Facilities
Publisher: ASTM International
Year: 2004
ASTM D2373-05 - Standard Test Method for Determination of Cobalt in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D2374-05 - Standard Test Method for Lead in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D2375-05 - Standard Test Method for Manganese in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D2698-05 - Standard Test Method for Determination of the Pigment Content of Solvent-Reducible Paints by High-Speed Centrifuging
Publisher: ASTM International
Year: 2004
ASTM D3022-84(2005) - Standard Test Method for Color and Strength of Color Pigments by Use of a Miniature Sandmill
Publisher: ASTM International
Year: 2005
ASTM D3363-05 - Standard Test Method for Film Hardness by Pencil Test
Publisher: ASTM International
Year: 2004
ASTM D2318-98 - Standard Test Method for Quinoline-Insoluble (QI) Content of Tar and Pitch
Publisher: ASTM International
Year: 1998
ASTM D3618-05 - Standard Test Method for Detection of Lead in Paint and Dried Paint Films
Publisher: ASTM International
Year: 2004
ASTM D3723-05 - Standard Test Method for Pigment Content of Water-Emulsion Paints by Low-Temperature Ashing
Publisher: ASTM International
Year: 2004
ASTM D3792-05 - Standard Test Method for Water Content of Coatings by Direct Injection Into a Gas Chromatograph
Publisher: ASTM International
Year: 2004
ASTM D3970-05 - Standard Test Method for Cerium in Paint Driers by Oxidimetric Determination
Publisher: ASTM International
Year: 2004
ASTM D3988-05 - Standard Test Method for Vanadium in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D4358-05 - Standard Test Method for Lead and Chromium in Air Particulate Filter Samples of Lead Chromate Type Pigment Dusts by Atomic Absorption Spectroscopy (Withdrawn 2006)
Publisher: ASTM International
Year: 2004
ASTM D4399-05 - Standard Test Method for Measuring Electrical Conductivity of Electrocoat Baths
Publisher: ASTM International
Year: 2004
ASTM D4584-05 - Standard Test Method for Measuring Apparent pH of Electrocoat Baths
Publisher: ASTM International
Year: 2004
ASTM D5444-05 - Standard Test Method for Mechanical Size Analysis of Extracted Aggregate
Publisher: ASTM International
Year: 2005
ASTM D5531-05 - Standard Guide for Preparation, Maintenance, and Distribution of Physical Product Standards for Color and Geometric Appearance of Coatings
Publisher: ASTM International
Year: 2004
ASTM D2319-98 - Standard Test Method for Softening Point of Pitch (Cube-in-Air Method)
Publisher: ASTM International
Year: 1998
ASTM D6441-05 - Standard Test Methods for Measuring the Hiding Power of Powder Coatings
Publisher: ASTM International
Year: 2004
ASTM D7073-05 - Standard Guide for Application and Evaluation of Brush and Roller Applied Paint Films
Publisher: ASTM International
Year: 2004
ASTM E1103-96(2004)e1 - Standard Test Method for Determining Subchronic Dermal Toxicity (Withdrawn 2010)
Publisher: ASTM International
Year: 2004
ASTM E1710-05 - Standard Test Method for Measurement of Retroreflective Pavement Marking Materials with CEN-Prescribed Geometry Using a Portable Retroreflectometer
Publisher: ASTM International
Year: 2004
ASTM E2404-05 - Standard Practice for Specimen Preparation and Mounting of Paper or Vinyl Wall Coverings to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2005
ASTM F962-04 - Standard Specification for Oil Spill Response Boom Connection: Z-Connector
Publisher: ASTM International
Year: 2004
ASTM F1789-05 - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2005
ASTM F2454-05 - Standard Practice for Sealing Lateral Connections and lines from the mainline Sewer Systems by the Lateral Packer Method, Using Chemical Grouting
Publisher: ASTM International
Year: 2005
ASTM C51-05 - Standard Terminology Relating to Lime and Limestone (as used by the Industry)
Publisher: ASTM International
Year: 2005
ASTM C418-05 - Standard Test Method for Abrasion Resistance of Concrete by Sandblasting
Publisher: ASTM International
Year: 2005
ASTM D2321-00 - Standard Practice for Underground Installation of Thermoplastic Pipe for Sewers and Other Gravity-Flow Applications
Publisher: ASTM International
Year: 2000
ASTM C567-05 - Standard Test Method for Determining Density of Structural Lightweight Concrete
Publisher: ASTM International
Year: 2005
ASTM E263-05 - Standard Test Method for Measuring Fast-Neutron Reaction Rates by Radioactivation of Iron
Publisher: ASTM International
Year: 2004
ASTM E2005-05 - Standard Guide for Benchmark Testing of Reactor Dosimetry in Standard and Reference Neutron Fields
Publisher: ASTM International
Year: 2004
ASTM E2006-05 - Standard Guide for Benchmark Testing of Light Water Reactor Calculations
Publisher: ASTM International
Year: 2004
ASTM E2059-05 - Standard Practice for Application and Analysis of Nuclear Research Emulsions for Fast Neutron Dosimetry
Publisher: ASTM International
Year: 2004
ASTM F2419-05 - Standard Practice for Installation of Thick Poured Gypsum Concrete Underlayments and Preparation of the Surface to Receive Resilient Flooring
Publisher: ASTM International
Year: 2005
Search Within Standards