ASTM International - ASTM D1568-05
Standard Test Methods for Sampling and Chemical Analysis of Alkylbenzene Sulfonates
Organization: | ASTM International |
Publication Date: | 1 May 2005 |
Status: | inactive |
Page Count: | 7 |
ICS Code (Aromatic hydrocarbons): | 71.080.15 |
scope:
1.1 These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent alkylbenzene sulfonates.
1.2 The procedures for sampling and analysis appear in the following order:
Sections | |
Sampling: | |
Powders and Flakes Packed in Cans or Cartons | 3 |
Powders and Flakes in Bulk | 4 |
Liquids | 6 |
Pastes | 7 |
Hazards | 8 |
Preparation of Sample | 9 |
Moisture: | |
Distillation Method | 11-14 |
Karl Fischer Method | 15-20 |
Total Matter Insoluble in Alcohol | 21-23 |
Neutral Oil | 24-27 |
Chlorides Calculated as Sodium Chloride (NaCl) | 28-31 |
pH | 32 |
1.3This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazards statement, see Section .
abstract:
These test methods cover the sampling and chemical analysis of paste, powder, or liquid detergent alkylbenzene sulfonates. Reagent grade chemicals shall be used in all tests. The distillation... View More