ASTM C936/C936M-15 - Standard Specification for Solid Concrete Interlocking Paving Units
Publisher: ASTM International
Year: 2015
ASTM F1001-99a - Standard Guide for Selection of Chemicals to Evaluate Protective Clothing Materials
Publisher: ASTM International
Year: 1999
ASTM E2614-15 - Standard Guide for Evaluation of Cleanroom Disinfectants
Publisher: ASTM International
Year: 2015
ASTM D6182-00(2015) - Standard Test Method for Flexibility and Adhesion of Finish on Leather
Publisher: ASTM International
Year: 2015
ASTM D6183-00(2015) - Standard Test Method for Tackiness of Finish on Leather
Publisher: ASTM International
Year: 2015
ASTM F924-90(2015) - Standard Test Method for Resistance to Puncture of Cushioned Resilient Floor Coverings
Publisher: ASTM International
Year: 2015
ASTM D6854-15 - Standard Test Method for Silica-Oil Absorption Number
Publisher: ASTM International
Year: 2015
ASTM F2659-10(2015) - Standard Guide for Preliminary Evaluation of Comparative Moisture Condition of Concrete, Gypsum Cement and Other Floor Slabs and Screeds Using a Non-Destructive Electronic Moisture Meter
Publisher: ASTM International
Year: 2015
ASTM F2753-10(2015) - Standard Practice to Evaluate the Effect of Dynamic Rolling Load over Resilient Floor Covering System
Publisher: ASTM International
Year: 2015
ASTM D1991-15 - Standard Test Method for Rubber Chemicals—2-Mercaptobenzothiazole (MBT)—Assay
Publisher: ASTM International
Year: 2015
ASTM D3182-15 - Standard Practice for Rubber—Materials, Equipment, and Procedures for Mixing Standard Compounds and Preparing Standard Vulcanized Sheets
Publisher: ASTM International
Year: 2015
ASTM D2504-88(2015) - Standard Test Method for Noncondensable Gases in C2 and Lighter Hydrocarbon Products by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F1002-96 - Standard Performance Specification for Protective Clothing for Use by Workers Exposed to Specific Molten Substances and Related Thermal Hazards
Publisher: ASTM International
Year: 1995
ASTM F2249-03(2015) - Standard Specification for In-Service Test Methods for Temporary Grounding Jumper Assemblies Used on De-Energized Electric Power Lines and Equipment
Publisher: ASTM International
Year: 2015
ASTM D6740-15 - Standard Test Method for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Residue on Ignition
Publisher: ASTM International
Year: 2015
ASTM C695-15 - Standard Test Method for Compressive Strength of Carbon and Graphite
Publisher: ASTM International
Year: 2015
ASTM D3050-07(2015) - Standard Guide for Measuring Soil Removal from Artificially Soiled Fabrics (Not Suitable for Detergent Ranking)
Publisher: ASTM International
Year: 2015
ASTM D5599-15 - Standard Test Method for Determination of Oxygenates in Gasoline by Gas Chromatography and Oxygen Selective Flame Ionization Detection
Publisher: ASTM International
Year: 2015
ASTM D692/D692M-15 - Standard Specification for Coarse Aggregate for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2015
ASTM D1139/D1139M-15 - Standard Specification for Aggregate for Single or Multiple Bituminous Surface Treatments
Publisher: ASTM International
Year: 2015
ASTM C926-15a - Standard Specification for Application of Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2015
ASTM F855-15 - Standard Specifications for Temporary Protective Grounds to Be Used on De-energized Electric Power Lines and Equipment
Publisher: ASTM International
Year: 2015
ASTM C474-15 - Standard Test Methods for Joint Treatment Materials for Gypsum Board Construction
Publisher: ASTM International
Year: 2015
ASTM F1003-02 - Standard Specification for Searchlights on Motor Lifeboats
Publisher: ASTM International
Year: 2002
ASTM D5106-15 - Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2015
ASTM D6155-15 - Standard Specification for Nontraditional Coarse Aggregates for Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2015
ASTM C1791-15 - Standard Guide for Reduction of Efflorescence Potential in New Unit Pavement Systems
Publisher: ASTM International
Year: 2015
ASTM D3338/D3338M-09(2014)e2 - Standard Test Method for Estimation of Net Heat of Combustion of Aviation Fuels
Publisher: ASTM International
Year: 2014
ASTM D5093-15 - Standard Test Method for Field Measurement of Infiltration Rate Using Double-Ring Infiltrometer with Sealed-Inner Ring
Publisher: ASTM International
Year: 2015
ASTM D5129-95(2014)e1 - Standard Test Method for Open Channel Flow Measurement of Water Indirectly by Using Width Contractions
Publisher: ASTM International
Year: 2013
ASTM E162-15 - Standard Test Method for Surface Flammability of Materials Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2015
ASTM F3139-15 - Standard Test Method for Analysis of Tin-Based Solder Alloys for Minor and Trace Elements Using Inductively Coupled Plasma Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2015
ASTM D6768/D6768M-04(2015)e2 - Standard Test Method for Tensile Strength of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2015
ASTM D613-15ae1 - Standard Test Method for Cetane Number of Diesel Fuel Oil
Publisher: ASTM International
Year: 2015
ASTM B215-96 - Standard Practices for Sampling Finished Lots of Metal Powders
Publisher: ASTM International
Year: 1995
ASTM F1004-00 - Standard Consumer Safety Specification for Expansion Gates and Expandable Enclosures
Publisher: ASTM International
Year: 2000
ASTM G21-15 - Standard Practice for Determining Resistance of Synthetic Polymeric Materials to Fungi
Publisher: ASTM International
Year: 2015
ASTM F2562/F2562M-15 - Specification for Steel Reinforced Thermoplastic Ribbed Pipe and Fittings for Non-Pressure Drainage and Sewerage
Publisher: ASTM International
Year: 2015
ASTM D5856-15 - Standard Test Method for Measurement of Hydraulic Conductivity of Porous Material Using a Rigid-Wall, Compaction-Mold Permeameter
Publisher: ASTM International
Year: 2015
ASTM D5121-15 - Standard Practice for Preparation of Rock Slabs for Durability Testing
Publisher: ASTM International
Year: 2015
ASTM D6473-15 - Standard Test Method For Specific Gravity And Absorption of Rock For Erosion Control
Publisher: ASTM International
Year: 2015
ASTM F2661-07(2015) - Standard Test Method for Determining the Tribological Behavior and the Relative Lifetime of a Fluid Lubricant using the Spiral Orbit Tribometer
Publisher: ASTM International
Year: 2015
ASTM D6246-08(2013)e1 - Standard Practice for Evaluating the Performance of Diffusive Samplers
Publisher: ASTM International
Year: 2013
ASTM D6519-15 - Standard Practice for Sampling of Soil Using the Hydraulically Operated Stationary Piston Sampler
Publisher: ASTM International
Year: 2015
ASTM C595/C595M-15 - Standard Specification for Blended Hydraulic Cements
Publisher: ASTM International
Year: 2015
ASTM D6496/D6496M-04A(2015)e1 - Standard Test Method for Determining Average Bonding Peel Strength Between Top and Bottom Layers of Needle-Punched Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2015
ASTM F1005-91(1996) - Standard Practice for HVAC Duct Shapes; Identification and Description of Design Configuration
Publisher: ASTM International
Year: 1996
ASTM B928/B928M-15 - Standard Specification for High Magnesium Aluminum-Alloy Products for Marine Service and Similar Environments
Publisher: ASTM International
Year: 2015
ASTM A1092-15 - Standard Specification for Steel Sheet, as Cold-Reduced, for Conversion to Annealed Cold-Rolled Steel Sheet, and Hot Dip Metallic-Coated Steel Sheet
Publisher: ASTM International
Year: 2015
ASTM D4439-15 - Standard Terminology for Geosynthetics
Publisher: ASTM International
Year: 2015
ASTM A653/A653M-15 - Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process
Publisher: ASTM International
Year: 2015
ASTM B271/B271M-15 - Standard Specification for Copper-Base Alloy Centrifugal Castings
Publisher: ASTM International
Year: 2015
ASTM C168-15 - Standard Terminology Relating to Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM B360-15 - Standard Specification for Hard-Drawn Copper Capillary Tube for Restrictor Applications
Publisher: ASTM International
Year: 2015
ASTM E647-15 - Standard Test Method for Measurement of Fatigue Crack Growth Rates
Publisher: ASTM International
Year: 2015
ASTM E1421-99(2015)e1 - Standard Practice for Describing and Measuring Performance of Fourier Transform Mid-Infrared (FT-MIR) Spectrometers: Level Zero and Level One Tests
Publisher: ASTM International
Year: 2015
ASTM B42-15a - Standard Specification for Seamless Copper Pipe, Standard Sizes
Publisher: ASTM International
Year: 2015
ASTM F1006-86(1997) - Standard Specification for Entrainment Separators for Use in Marine Piping Applications
Publisher: ASTM International
Year: 1996
ASTM D2211-00(2015) - Standard Test Method for Elongation of Leather
Publisher: ASTM International
Year: 2015
ASTM D3764-15e1 - Standard Practice for Validation of the Performance of Process Stream Analyzer Systems
Publisher: ASTM International
Year: 2015
ASTM C1781/C1781M-15 - Standard Test Method for Surface Infiltration Rate of Permeable Unit Pavement Systems
Publisher: ASTM International
Year: 2015
ASTM C1403-15 - Standard Test Method for Rate of Water Absorption of Masonry Mortars
Publisher: ASTM International
Year: 2015
ASTM F2082-15 - Standard Test Method for Determination of Transformation Temperature of Nickel-Titanium Shape Memory Alloys by Bend and Free Recovery
Publisher: ASTM International
Year: 2015
ASTM E1519-15 - Standard Terminology Relating to Agricultural Tank Mix Adjuvants
Publisher: ASTM International
Year: 2015
ASTM D2167-15 - Standard Test Method for Density and Unit Weight of Soil in Place by the Rubber Balloon Method
Publisher: ASTM International
Year: 2015
ASTM D5800-15a - Standard Test Method for Evaporation Loss of Lubricating Oils by the Noack Method
Publisher: ASTM International
Year: 2015
ASTM D2713-15 - Standard Test Method for Dryness of Propane (Valve Freeze Method)
Publisher: ASTM International
Year: 2015
ASTM D6417-15 - Standard Test Method for Estimation of Engine Oil Volatility by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F1007-86(1996)e1 - Standard Specification for Pipe-Line Expansion Joints of the Packed Slip Type for Marine Application
Publisher: ASTM International
Year: 1995
ASTM D7346-15 - Standard Test Method for No Flow Point and Pour Point of Petroleum Products and Liquid Fuels
Publisher: ASTM International
Year: 2015
ASTM C1124/C1124M-90(2015) - Standard Test Method for Kerosene Retention of Asbestos (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM C1123/C1123M-90(2015) - Standard Test Method for Compressibility and Recovery of Asbestos (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM A314-15 - Standard Specification for Stainless Steel Billets and Bars for Forging
Publisher: ASTM International
Year: 2015
ASTM C1122/C1122M-90(2015) - Standard Test Method for Wet Volume of Asbestos (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM A479/A479M-15 - Standard Specification for Stainless Steel Bars and Shapes for Use in Boilers and Other Pressure Vessels
Publisher: ASTM International
Year: 2015
ASTM C1121/C1121M-04(2015) - Standard Test Method for Turner and Newall (T and N) Wet-Length Classification of Asbestos (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM D7465/D7465M-15e1 - Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications
Publisher: ASTM International
Year: 2015
ASTM C1119/C1119M-90(2015) - Standard Test Method for Vacuum Drainage of Asbestos-Cement Mixes (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM C1162/C1162M-90(2015) - Standard Test Method for Loose Density of Asbestos (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM F1008-86(1993)e1 - Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-Salt Marshes (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM C1125-89(2015) - Standard Test Method for Penetration Index of Asbestos (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM C296/C296M-00(2015) - Standard Specification for Asbestos-Cement Pressure Pipe (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM C508/C508M-00(2015) - Standard Specification for Asbestos-Cement Underdrain Pipe (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM D5024-15 - Standard Test Method for Plastics: Dynamic Mechanical Properties: In Compression
Publisher: ASTM International
Year: 2015
ASTM D5023-15 - Standard Test Method for Plastics: Dynamic Mechanical Properties: In Flexure (Three-Point Bending)
Publisher: ASTM International
Year: 2015
ASTM D5418-15 - Standard Test Method for Plastics: Dynamic Mechanical Properties: In Flexure (Dual Cantilever Beam)
Publisher: ASTM International
Year: 2015
ASTM D5026-15 - Standard Test Method for Plastics: Dynamic Mechanical Properties: In Tension
Publisher: ASTM International
Year: 2015
ASTM C1587/C1587M-15 - Standard Practice for Preparation of Field Removed Manufactured Masonry Units and Masonry Specimens for Testing
Publisher: ASTM International
Year: 2015
ASTM C1295-15 - Standard Test Method for Gamma Energy Emission from Fission and Decay Products in Uranium Hexafluoride and Uranyl Nitrate Solution
Publisher: ASTM International
Year: 2015
ASTM F2611-15 - Standard Guide for Design and Construction of Chain Link Security Fencing
Publisher: ASTM International
Year: 2015
ASTM F1009-86(1999) - Standard Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-Offshore (Withdrawn 2002)
Publisher: ASTM International
Year: 1999
ASTM D1970/D1970M-15a - Standard Specification for Self-Adhering Polymer Modified Bituminous Sheet Materials Used as Steep Roofing Underlayment for Ice Dam Protection
Publisher: ASTM International
Year: 2015
ASTM E7-15 - Standard Terminology Relating to Metallography
Publisher: ASTM International
Year: 2015
ASTM C1685-15 - Standard Specification for Pneumatically Applied High-Temperature Fiber Thermal Insulation for Industrial Applications
Publisher: ASTM International
Year: 2015
ASTM F1449-08(2015) - Standard Guide for Industrial Laundering of Flame, Thermal, and Arc Resistant Clothing
Publisher: ASTM International
Year: 2015
ASTM D2699-15 - Standard Test Method for Research Octane Number of Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2015
ASTM C150/C150M-15 - Standard Specification for Portland Cement
Publisher: ASTM International
Year: 2015
ASTM F1134-15 - Standard Specification for Insulation Resistance Monitor for Shipboard Electrical Motors and Generators
Publisher: ASTM International
Year: 2015
ASTM D5705-15 - Standard Test Method for Measurement of Hydrogen Sulfide in the Vapor Phase Above Residual Fuel Oils
Publisher: ASTM International
Year: 2015
ASTM D7047-15 - Standard Test Method for Swell Volume of Plantago Insularis (Ovata, Psyllium)
Publisher: ASTM International
Year: 2015
ASTM C1769-15 - Standard Practice for Analysis of Spent Nuclear Fuel to Determine Selected Isotopes and Estimate Fuel Burnup
Publisher: ASTM International
Year: 2015
ASTM F1010-86(1993)e1 - Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-Bird Habitats (Withdrawn October 2001)
Publisher: ASTM International
Year: 1992
ASTM C1423-15 - Standard Guide for Selecting Jacketing Materials for Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM E2159-15 - Standard Guide for Selection, Assignment, and Monitoring of Persons To Be Utilized as Assessors/Auditors or Technical Experts
Publisher: ASTM International
Year: 2015
ASTM E3016-15 - Standard Guide for Establishing Confidence in Digital Forensic Results by Error Mitigation Analysis
Publisher: ASTM International
Year: 2015
ASTM A902-15 - Standard Terminology Relating to Metallic Coated Steel Products
Publisher: ASTM International
Year: 2015
ASTM E3017-15 - Standard Practice for Examining Magnetic Card Readers
Publisher: ASTM International
Year: 2015
ASTM E3007-15 - Standard Practice for Kinetic Values Used to Evaluate the Study of Decomposition Reactions by Thermogravimetry
Publisher: ASTM International
Year: 2015
ASTM D2505-88(2015) - Standard Test Method for Ethylene, Other Hydrocarbons, and Carbon Dioxide in High-Purity Ethylene by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM C220-91(2015) - Standard Specification for Flat Asbestos-Cement Sheets (Withdrawn 2021)
Publisher: ASTM International
Year: 2015
ASTM E1249-15 - Standard Practice for Minimizing Dosimetry Errors in Radiation Hardness Testing of Silicon Electronic Devices Using Co-60 Sources
Publisher: ASTM International
Year: 2015
ASTM E1250-15 - Standard Test Method for Application of Ionization Chambers to Assess the Low Energy Gamma Component of Cobalt-60 Irradiators Used in Radiation-Hardness Testing of Silicon Electronic Devices
Publisher: ASTM International
Year: 2015
ASTM F1011-86(2001) - Standard Guide for Developing a Hazardous Materials Training Curriculum for Initial Response Personnel
Publisher: ASTM International
Year: 2000
ASTM D7779-11(2015) - Standard Test Method for Determination of Fracture Toughness of Graphite at Ambient Temperature
Publisher: ASTM International
Year: 2015
ASTM D7775-11(2015) - Standard Guide for Measurements on Small Graphite Specimens
Publisher: ASTM International
Year: 2015
ASTM D7301-11(2015) - Standard Specification for Nuclear Graphite Suitable for Components Subjected to Low Neutron Irradiation Dose
Publisher: ASTM International
Year: 2015
ASTM C1455-14e1 - Standard Test Method for Nondestructive Assay of Special Nuclear Material Holdup Using Gamma-Ray Spectroscopic Methods
Publisher: ASTM International
Year: 2013
ASTM E265-15 - Standard Test Method for Measuring Reaction Rates and Fast-Neutron Fluences by Radioactivation of Sulfur-32
Publisher: ASTM International
Year: 2015
ASTM C1629/C1629M-15 - Standard Classification for Abuse-Resistant Nondecorated Interior Gypsum Panel Products and Fiber-Reinforced Cement Panels
Publisher: ASTM International
Year: 2015
ASTM E2749-15a - Standard Practice for Measuring the Uniformity of Furnace Exposure on Test Specimens
Publisher: ASTM International
Year: 2015
ASTM F1661-09(2015) - Standard Test Method for Determining the Contact Bounce Time of a Membrane Switch
Publisher: ASTM International
Year: 2015
ASTM D4491/D4491M-15 - Standard Test Methods for Water Permeability of Geotextiles by Permittivity
Publisher: ASTM International
Year: 2015
ASTM F1012-86(1999) - Standard Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-the Arctic (Withdrawn 2002)
Publisher: ASTM International
Year: 1999
ASTM D7416-09(2015) - Standard Practice for Analysis of In-Service Lubricants Using a Particular Five-Part (Dielectric Permittivity, Time-Resolved Dielectric Permittivity with Switching Magnetic Fields, Laser Particle Counter, Microscopic Debris Analysis, and Orbital Viscometer) Integrated Tester
Publisher: ASTM International
Year: 2015
ASTM F2749-15 - Standard Test Method for Determining the Effects of Creasing a Membrane Switch or Printed Electronic Device
Publisher: ASTM International
Year: 2015
ASTM F1843-15 - Standard Practice for Sample Preparation of Plastic Films used on Membrane Switch Overlays for Specular Gloss Measurements
Publisher: ASTM International
Year: 2015
ASTM F1842-15 - Standard Test Method for Determining Ink or Coating Adhesion on Flexible Substrates for a Membrane Switch or Printed Electronic Device
Publisher: ASTM International
Year: 2015
ASTM F3147-15 - Standard Test Method for Evaluating the Reliability of Surface Mounted Device (SMD) Joints on a Flexible Circuit by a Rolling Mandrel Bend
Publisher: ASTM International
Year: 2015
ASTM F1663-15 - Standard Test Method for Determining the Capacitance of a Membrane Switch or Printed Electronic Device
Publisher: ASTM International
Year: 2015
ASTM F1812-15 - Standard Test Method for Determining the Effect of an ESD Discharge on a Membrane Switch or Printed Electronic Device
Publisher: ASTM International
Year: 2015
ASTM D7504-15 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography and Effective Carbon Number
Publisher: ASTM International
Year: 2015
ASTM D3437-15 - Standard Practice for Sampling and Handling Liquid Cyclic Products
Publisher: ASTM International
Year: 2015
ASTM D3438-15 - Standard Practice for Sampling and Handling Naphthalene, Maleic Anhydride, and Phthalic Anhydride
Publisher: ASTM International
Year: 2015
ASTM F1013-92 - Practice for Determining the Performance of a Liquid/Liquid Separator System Employing a Single-Pass, Constant-Rate, Non-Solids Test (Withdrawn 2001)
Publisher: ASTM International
Year: 1991
ASTM D4297-15 - Standard Practice for Sampling and Handling Bisphenol A (4,4′ -Isopropylidinediphenol)
Publisher: ASTM International
Year: 2015
ASTM E340-15 - Standard Practice for Macroetching Metals and Alloys
Publisher: ASTM International
Year: 2015
ASTM F955-15 - Standard Test Method for Evaluating Heat Transfer through Materials for Protective Clothing Upon Contact with Molten Substances
Publisher: ASTM International
Year: 2015
ASTM D2650-10(2015) - Standard Test Method for Chemical Composition of Gases by Mass Spectrometry
Publisher: ASTM International
Year: 2015
ASTM D5769-10(2015) - Standard Test Method for Determination of Benzene, Toluene, and Total Aromatics in Finished Gasolines by Gas Chromatography/Mass Spectrometry
Publisher: ASTM International
Year: 2015
ASTM F1596-15 - Standard Test Method for Exposure of a Membrane Switch or Printed Electronic Device to Temperature and Relative Humidity
Publisher: ASTM International
Year: 2015
ASTM E1281-15 - Standard Guide for Nuclear Facility Decommissioning Plans
Publisher: ASTM International
Year: 2015
ASTM E1819-15 - Standard Guide for Environmental Monitoring Plans for Decommissioning of Nuclear Facilities
Publisher: ASTM International
Year: 2015
ASTM E2420-15 - Standard Guide for Post-Deactivation Surveillance and Maintenance of Radiologically Contaminated Facilities
Publisher: ASTM International
Year: 2015
ASTM D61-15 - Standard Test Method for Softening Point of Pitches (Cube-in-Water Method)
Publisher: ASTM International
Year: 2015
ASTM B216-97 - Standard Specification for Tough-Pitch Fire-Refined Copper Refinery Shapes
Publisher: ASTM International
Year: 1996
ASTM F1014-02 - Standard Specification for Flashlights on Vessels
Publisher: ASTM International
Year: 2002
ASTM D1015-05(2015) - Standard Test Method for Freezing Points of High-Purity Hydrocarbons (Withdrawn 2019)
Publisher: ASTM International
Year: 2015
ASTM D1748-10(2015) - Standard Test Method for Rust Protection by Metal Preservatives in the Humidity Cabinet
Publisher: ASTM International
Year: 2015
ASTM D6151/D6151M-15 - Standard Practice for Using Hollow-Stem Augers for Geotechnical Exploration and Soil Sampling
Publisher: ASTM International
Year: 2015
ASTM D2625-94(2015) - Standard Test Method for Endurance (Wear) Life and Load-Carrying Capacity of Solid Film Lubricants (Falex Pin and Vee Method)
Publisher: ASTM International
Year: 2015
ASTM D6549-06(2015) - Standard Test Method for Determination of Cooling Characteristics of Quenchants by Cooling Curve Analysis with Agitation (Drayton Unit)
Publisher: ASTM International
Year: 2015
ASTM E2421-15 - Standard Guide for Preparing Waste Management Plans for Decommissioning Nuclear Facilities
Publisher: ASTM International
Year: 2015
ASTM D5672/D5672M-15 - Standard Test Method for Testing Flexible Cellular Materials Measurement of Indentation Force Deflection Using a 25-mm [1-in.] Deflection Technique
Publisher: ASTM International
Year: 2015
ASTM D6024/D6024M-15 - Standard Test Method for Ball Drop on Controlled Low Strength Material (CLSM) to Determine Suitability for Load Application
Publisher: ASTM International
Year: 2015
ASTM E1386-15 - Standard Practice for Separation of Ignitable Liquid Residues from Fire Debris Samples by Solvent Extraction
Publisher: ASTM International
Year: 2015
ASTM D6743-11(2015) - Standard Test Method for Thermal Stability of Organic Heat Transfer Fluids
Publisher: ASTM International
Year: 2015
ASTM F1015-86(1995) - Standard Test Method for Relative Abrasiveness of Synthetic Turf Playing Surfaces
Publisher: ASTM International
Year: 1994
ASTM D7620-10(2015) - Standard Test Method for Determination of Total Sulfur in Liquid Hydrocarbon Based Fuels by Continuous Injection, Air Oxidation and Ultraviolet Fluorescence Detection
Publisher: ASTM International
Year: 2015
ASTM C780-15 - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2015
ASTM C1790-15 - Standard Specification for Fly Ash Facing Brick
Publisher: ASTM International
Year: 2015
ASTM D6944-15 - Standard Practice for Determining the Resistance of Cured Coatings to Thermal Cycling
Publisher: ASTM International
Year: 2015
ASTM F1555-94(2015) - Standard Guide for Characteristics for Extremity Splints
Publisher: ASTM International
Year: 2015
ASTM D975-15b - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2015
ASTM D4778-15 - Standard Test Method for Determination of Corrosion and Fouling Tendency of Cooling Water Under Heat Transfer Conditions
Publisher: ASTM International
Year: 2015
ASTM D698-12e2 - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Standard Effort (12 400 ft-lbf/ft3 (600 kN-m/m3))
Publisher: ASTM International
Year: 2012
ASTM F1556-94(2015) - Standard Guide for Spinal Immobilization and Extrication (SPINE) Device Characteristics
Publisher: ASTM International
Year: 2015
ASTM F1558-94(2015) - Standard Guide for Characteristics for Adjunct Cervical Spine Immobilization Devices (ACSID)
Publisher: ASTM International
Year: 2015
ASTM F1016-93(2001) - Standard Practice for Linear Tire Treadwear Data Analysis
Publisher: ASTM International
Year: 1993
ASTM F1559-94(2015) - Standard Guide for Characteristics for Cervical Spine Immobilization Collar(s) (CSIC)
Publisher: ASTM International
Year: 2015
ASTM D1557-12e1 - Standard Test Methods for Laboratory Compaction Characteristics of Soil Using Modified Effort (56,000 ft-lbf/ft3 (2,700 kN-m/m3))
Publisher: ASTM International
Year: 2012
ASTM C140/C140M-15 - Standard Test Methods for Sampling and Testing Concrete Masonry Units and Related Units
Publisher: ASTM International
Year: 2015
ASTM D6329-98(2015) - Standard Guide for Developing Methodology for Evaluating the Ability of Indoor Materials to Support Microbial Growth Using Static Environmental Chambers
Publisher: ASTM International
Year: 2015
ASTM D2452-15 - Standard Test Method for Extrudability of Oil- and Resin-Base Caulking Compounds
Publisher: ASTM International
Year: 2015
ASTM D2453-15 - Standard Test Method for Shrinkage and Tenacity of Oil- and Resin-Base Caulking Compounds
Publisher: ASTM International
Year: 2015
ASTM D98-15 - Standard Specification for Calcium Chloride
Publisher: ASTM International
Year: 2015
ASTM D5710/D5710M-15 - Standard Specification for Trinidad Lake Modified Asphalt
Publisher: ASTM International
Year: 2015
ASTM D1506-15 - Standard Test Methods for Carbon Black—Ash Content
Publisher: ASTM International
Year: 2015
ASTM A970/A970M-15e1 - Standard Specification for Headed Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM F1017-86(1994) - Standard Test Method for Testing Lateral Toe Release of Adult Alpine Ski Bindings Under Impact Loading (Withdrawn 2002)
Publisher: ASTM International
Year: 1993
ASTM D6951/D6951M-09(2015) - Standard Test Method for Use of the Dynamic Cone Penetrometer in Shallow Pavement Applications
Publisher: ASTM International
Year: 2015
ASTM E1926-08(2015) - Standard Practice for Computing International Roughness Index of Roads from Longitudinal Profile Measurements
Publisher: ASTM International
Year: 2015
ASTM D6087-08(2015)e1 - Standard Test Method for Evaluating Asphalt-Covered Concrete Bridge Decks Using Ground Penetrating Radar
Publisher: ASTM International
Year: 2015
ASTM A388/A388M-15 - Standard Practice for Ultrasonic Examination of Steel Forgings
Publisher: ASTM International
Year: 2015
ASTM D6704-08(2015) - Standard Test Method for Determining the Workability of Asphalt Cold Mix Patching Material
Publisher: ASTM International
Year: 2015
ASTM D2573/D2573M-15 - Standard Test Method for Field Vane Shear Test in Saturated Fine-Grained Soils
Publisher: ASTM International
Year: 2015
ASTM E1331-15 - Standard Test Method for Reflectance Factor and Color by Spectrophotometry Using Hemispherical Geometry
Publisher: ASTM International
Year: 2015
ASTM D3900-15 - Standard Test Methods for Rubber—Determination of Ethylene Units in Ethylene-Propylene Copolymers (EPM) and in Ethylene-Propylene-Diene Terpolymers (EPDM) by Infrared Spectrometry
Publisher: ASTM International
Year: 2015
ASTM D140/D140M-15 - Standard Practice for Sampling Bituminous Materials
Publisher: ASTM International
Year: 2015
ASTM D7500-15 - Standard Test Method for Determination of Boiling Range Distribution of Distillates and Lubricating Base Oils—in Boiling Range from 100 °C to 735 °C by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F1018-87a(1999)e1 - Standard Specification for Steel Emergency Gear Stowage Locker
Publisher: ASTM International
Year: 1998
ASTM D7213-15 - Standard Test Method for Boiling Range Distribution of Petroleum Distillates in the Boiling Range from 100 °C to 615 °C by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM D2386-15e1 - Standard Test Method for Freezing Point of Aviation Fuels
Publisher: ASTM International
Year: 2015
ASTM D6352-15 - Standard Test Method for Boiling Range Distribution of Petroleum Distillates in Boiling Range from 174 °C to 700 °C by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM D7945-15 - Standard Test Method for Determination of Dynamic Viscosity and Derived Kinematic Viscosity of Liquids by Constant Pressure Viscometer
Publisher: ASTM International
Year: 2015
ASTM D3917-15e1 - Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
Publisher: ASTM International
Year: 2015
ASTM D128-98(2014)e1 - Standard Test Methods for Analysis of Lubricating Grease
Publisher: ASTM International
Year: 2014
ASTM F3087-15 - Standard Specification for Acrylic Molding Resins for Medical Implant Applications
Publisher: ASTM International
Year: 2015
ASTM A502-03(2015) - Standard Specification for Rivets, Steel, Structural
Publisher: ASTM International
Year: 2015
ASTM F910-04(2015) - Standard Specification for Face Guards for Youth Baseball
Publisher: ASTM International
Year: 2015
ASTM C1699-09(2015) - Standard Test Method for Moisture Retention Curves of Porous Building Materials Using Pressure Plates
Publisher: ASTM International
Year: 2015
ASTM F1019M-00 - Standard Specification for Steel Deck Gear Stowage Box [Metric]
Publisher: ASTM International
Year: 2000
ASTM C926-15b - Standard Specification for Application of Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2015
ASTM E2789-10(2015) - Standard Guide for Fretting Fatigue Testing
Publisher: ASTM International
Year: 2015
ASTM E3013/E3013M-15 - Standard Test Method for Evaluating Concrete Pavement Dowel Bar Alignment Using Magnetic Pulse Induction
Publisher: ASTM International
Year: 2015
ASTM E1922-04(2015) - Standard Test Method for Translaminar Fracture Toughness of Laminated and Pultruded Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2015
ASTM F2482-08(2015) - Standard Specification for Load-Indicating Externally Threaded Fasteners
Publisher: ASTM International
Year: 2015
ASTM B154-12e1 - Standard Test Method for Mercurous Nitrate Test for Copper Alloys
Publisher: ASTM International
Year: 2012
ASTM F2282-03(2015) - Standard Specification for Quality Assurance Requirements for Carbon and Alloy Steel Wire, Rods, and Bars for Mechanical Fasteners
Publisher: ASTM International
Year: 2015
ASTM F1081-09(2015) - Standard Specification for Competition Wrestling Mats
Publisher: ASTM International
Year: 2015
ASTM F2663-15 - Standard Test Method for Bead Unseating of Tubeless Passenger and Light Truck Tires
Publisher: ASTM International
Year: 2015
ASTM D7039-15a - Standard Test Method for Sulfur in Gasoline, Diesel Fuel, Jet Fuel, Kerosine, Biodiesel, Biodiesel Blends, and Gasoline-Ethanol Blends by Monochromatic Wavelength Dispersive X-ray Fluorescence Spectrometry
Publisher: ASTM International
Year: 2015
ASTM F1020-86(2001) - Standard Specification for Line-Blind Valves for Marine Applications
Publisher: ASTM International
Year: 1995
ASTM D4531-15 - Standard Test Methods for Bulk and Dry Density of Peat and Peat Products
Publisher: ASTM International
Year: 2015
ASTM UOP947-15 - Length and Diameter of Extruded Catalyst Using a Semi-Automated Method
Publisher: ASTM International
Year: 2015
ASTM E3023-15 - Standard Practice for Probability of Detection Analysis for â Versus a Data
Publisher: ASTM International
Year: 2015
ASTM F381-15 - Standard Safety Specification for Components, Assembly, Use, and Labeling of Consumer Trampolines
Publisher: ASTM International
Year: 2015
ASTM D297-15 - Standard Test Methods for Rubber Products—Chemical Analysis
Publisher: ASTM International
Year: 2015
ASTM D6495/D6495M-15 - Standard Guide for Acceptance Testing Requirements for Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2015
ASTM D6027/D6027M-15 - Standard Practice for Calibrating Linear Displacement Transducers for Geotechnical Purposes
Publisher: ASTM International
Year: 2015
ASTM D4814-15 - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2015
ASTM F1750-11(2015) - Standard Specification for Paintball Marker Threaded-Propellant Source Interface
Publisher: ASTM International
Year: 2015
ASTM F1021-95(2001) - Standard Specification for Feeders, Detergent, Rinse Agent, and Sanitizing Agent for Commercial Dishwashing and Glasswashing Machines
Publisher: ASTM International
Year: 1995
ASTM D6943-15 - Standard Practice for Immersion Testing of Industrial Protective Coatings and Linings
Publisher: ASTM International
Year: 2015
ASTM E2670-15 - Standard Test Method for Objective Quantification of Dental Plaque Using Digital Still Cameras (Withdrawn 2018)
Publisher: ASTM International
Year: 2015
ASTM E670-09(2015) - Standard Test Method for Testing Side Force Friction on Paved Surfaces Using the Mu-Meter
Publisher: ASTM International
Year: 2015
ASTM E2100-04(2015) - Standard Practice for Calculating the International Runway Friction Index (Withdrawn 2019)
Publisher: ASTM International
Year: 2015
ASTM D7365-09a(2015) - Standard Practice for Sampling, Preservation and Mitigating Interferences in Water Samples for Analysis of Cyanide
Publisher: ASTM International
Year: 2015
ASTM D7175-15 - Standard Test Method for Determining the Rheological Properties of Asphalt Binder Using a Dynamic Shear Rheometer
Publisher: ASTM International
Year: 2015
ASTM D4814-15a - Standard Specification for Automotive Spark-Ignition Engine Fuel
Publisher: ASTM International
Year: 2015
ASTM D7126-15 - Standard Test Method for On-Line Colorimetric Measurement of Silica
Publisher: ASTM International
Year: 2015
ASTM D4412-15 - Standard Test Methods for Sulfate-Reducing Bacteria in Water and Water-Formed Deposits
Publisher: ASTM International
Year: 2015
ASTM A996/A996M-15 - Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM F1022-95(2000) - Standard Specification for Chemical Sanitizing Commercial Dishwashing Machines, Recirculated Wash, Fresh Water Rinse Type
Publisher: ASTM International
Year: 2000
ASTM C109/C109M-13e1 - Standard Test Method for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or [50-mm] Cube Specimens)
Publisher: ASTM International
Year: 2013
ASTM D2887-15 - Standard Test Method for Boiling Range Distribution of Petroleum Fractions by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F2271-11(2015) - Standard Specification for Paintball Marker Barrel Blocking Devices
Publisher: ASTM International
Year: 2015
ASTM C452-15 - Standard Test Method for Potential Expansion of Portland-Cement Mortars Exposed to Sulfate
Publisher: ASTM International
Year: 2015
ASTM D1655-15a - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2015
ASTM E2899-15 - Standard Test Method for Measurement of Initiation Toughness in Surface Cracks Under Tension and Bending
Publisher: ASTM International
Year: 2015
ASTM D6615-15 - Standard Specification for Jet B Wide-Cut Aviation Turbine Fuel
Publisher: ASTM International
Year: 2015
ASTM F2225-15 - Standard Safety Specification for Consumer Trampoline Enclosures
Publisher: ASTM International
Year: 2015
ASTM D979/D979M-15 - Standard Practice for Sampling Bituminous Paving Mixtures
Publisher: ASTM International
Year: 2015
ASTM D1514-15 - Standard Test Method for Carbon Black—Sieve Residue
Publisher: ASTM International
Year: 2015
ASTM F1023-99 - Standard Specification for Dispensers, Powdered Iced Tea
Publisher: ASTM International
Year: 1999
ASTM D6372-15 - Standard Practice for Design, Testing, and Construction of Microsurfacing
Publisher: ASTM International
Year: 2015
ASTM F2653-11(2015) - Standard Specification for Paintball Valve Male Threaded Connection for Use with Approved Cylinders
Publisher: ASTM International
Year: 2015
ASTM D6381/D6381M-15 - Standard Test Method for Measurement of Asphalt Shingle Mechanical Uplift Resistance
Publisher: ASTM International
Year: 2015
ASTM D1655-15b - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2015
ASTM D2838-09e1 - Standard Test Method for Shrink Tension and Orientation Release Stress of Plastic Film and Thin Sheeting (Withdrawn 2018)
Publisher: ASTM International
Year: 2009
ASTM D2244-15a - Standard Practice for Calculation of Color Tolerances and Color Differences from Instrumentally Measured Color Coordinates
Publisher: ASTM International
Year: 2015
ASTM D1869-15 - Standard Specification for Rubber Rings for Fiber-Reinforced Cement Pipe
Publisher: ASTM International
Year: 2015
ASTM F421-15 - Standard Test Method for Measuring Groove and Void Depth in Passenger Car Tires
Publisher: ASTM International
Year: 2015
ASTM C480/C480M-08(2015) - Standard Test Method for Flexure Creep of Sandwich Constructions
Publisher: ASTM International
Year: 2015
ASTM C363/C363M-09(2015) - Standard Test Method for Node Tensile Strength of Honeycomb Core Materials
Publisher: ASTM International
Year: 2015
ASTM B221-00 - Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes
Publisher: ASTM International
Year: 2000
ASTM F1024-99 - Standard Specification for Dispensers, Rehydrated Mashed Potato (Withdrawn 2004)
Publisher: ASTM International
Year: 1999
ASTM D6708-15 - Standard Practice for Statistical Assessment and Improvement of Expected Agreement Between Two Test Methods that Purport to Measure the Same Property of a Material
Publisher: ASTM International
Year: 2015
ASTM D6259-15 - Standard Practice for Determination of a Pooled Limit of Quantitation for a Test Method
Publisher: ASTM International
Year: 2015
ASTM E2204-15 - Standard Guide for Summarizing the Economic Impacts of Building-Related Projects
Publisher: ASTM International
Year: 2015
ASTM D974-14e1 - Standard Test Method for Acid and Base Number by Color-Indicator Titration
Publisher: ASTM International
Year: 2014
ASTM D6890-15 - Standard Test Method for Determination of Ignition Delay and Derived Cetane Number (DCN) of Diesel Fuel Oils by Combustion in a Constant Volume Chamber
Publisher: ASTM International
Year: 2015
ASTM C1715/C1715M-15 - Standard Test Method for Evaluation of Water Leakage Performance of Masonry Wall Drainage Systems
Publisher: ASTM International
Year: 2015
ASTM F2801-11(2015) - Standard Practice for Paintball Player Safety Briefing
Publisher: ASTM International
Year: 2015
ASTM F2992/F2992M-15 - Standard Test Method for Measuring Cut Resistance of Materials Used in Protective Clothing with Tomodynamometer (TDM-100) Test Equipment
Publisher: ASTM International
Year: 2015
ASTM C652-15 - Standard Specification for Hollow Brick (Hollow Masonry Units Made From Clay or Shale)
Publisher: ASTM International
Year: 2015
ASTM D5088-15a - Standard Practice for Decontamination of Field Equipment Used at Waste Sites
Publisher: ASTM International
Year: 2015
ASTM F1025-94(2000) - Standard Guide for Selection and Use of Full-Encirclement-Type Band Clamps for Reinforcement or Repair of Punctures or Holes in Polyethylene Gas Pressure Pipe
Publisher: ASTM International
Year: 1999
ASTM D6938-15 - Standard Test Methods for In-Place Density and Water Content of Soil and Soil-Aggregate by Nuclear Methods (Shallow Depth)
Publisher: ASTM International
Year: 2015
ASTM E2844-15 - Standard Specification for Demonstrating That a Building’s Location Provides Access to Public Transit
Publisher: ASTM International
Year: 2015
ASTM D3240-15 - Standard Test Method for Undissolved Water In Aviation Turbine Fuels
Publisher: ASTM International
Year: 2015
ASTM A757/A757M-15 - Standard Specification for Steel Castings, Ferritic and Martensitic, for Pressure-Containing and Other Applications, for Low-Temperature Service
Publisher: ASTM International
Year: 2015
ASTM D1356-15 - Standard Terminology Relating to Sampling and Analysis of Atmospheres
Publisher: ASTM International
Year: 2015
ASTM E2021-15 - Standard Test Method for Hot-Surface Ignition Temperature of Dust Layers
Publisher: ASTM International
Year: 2015
ASTM E337-15 - Standard Test Method for Measuring Humidity with a Psychrometer (the Measurement of Wet- and Dry-Bulb Temperatures)
Publisher: ASTM International
Year: 2015
ASTM D7440-08(2015)e1 - Standard Practice for Characterizing Uncertainty in Air Quality Measurements
Publisher: ASTM International
Year: 2015
ASTM D4282-15 - Standard Test Method for Determination of Free Cyanide in Water and Wastewater by Microdiffusion
Publisher: ASTM International
Year: 2015
ASTM F3066/F3066M-15 - Standard Specification for Powerplant Systems Specific Hazard Mitigation
Publisher: ASTM International
Year: 2015
ASTM F1026-86(1996) - Standard Specification for General Workmanship and Performance Measurements of Hemostatic Forceps
Publisher: ASTM International
Year: 1995
ASTM D2036-09(2015) - Standard Test Methods for Cyanides in Water
Publisher: ASTM International
Year: 2015
ASTM F2904-11(2015) - Standard Specification for Warnings on Paintball Marker Accessories Used In the Sport of Paintball
Publisher: ASTM International
Year: 2015
ASTM D2914-15 - Standard Test Methods for Sulfur Dioxide Content of the Atmosphere (West-Gaeke Method)
Publisher: ASTM International
Year: 2015
ASTM E536-15 - Standard Test Methods for Chemical Analysis of Zinc and Zinc Alloys
Publisher: ASTM International
Year: 2015
ASTM D7047-15e1 - Standard Test Method for Swell Volume of Plantago Insularis (Ovata, Psyllium)
Publisher: ASTM International
Year: 2015
ASTM D7111-15a - Standard Test Method for Determination of Trace Elements in Middle Distillate Fuels by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2015
ASTM F2814-09(2015) - Standard Guide for Design and Construction of Ornamental Steel Picket Fence Systems for Security Purposes
Publisher: ASTM International
Year: 2015
ASTM A615/A615M-15a - Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM C110-15 - Standard Test Methods for Physical Testing of Quicklime, Hydrated Lime, and Limestone
Publisher: ASTM International
Year: 2015
ASTM D4175-15b - Standard Terminology Relating to Petroleum, Petroleum Products, and Lubricants
Publisher: ASTM International
Year: 2015
ASTM F1027-86(1995)e1 - Standard Practice for Assessment of Tissue and Cell Compatibility of Orofacial Prosthetic Materials and Devices
Publisher: ASTM International
Year: 1994
ASTM E2957-15 - Standard Test Method for Resistance to Wildfire Penetration of Eaves, Soffits and Other Projections
Publisher: ASTM International
Year: 2015
ASTM D1195/D1195M-09(2015) - Standard Test Method for Repetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
Publisher: ASTM International
Year: 2015
ASTM D3878-15 - Standard Terminology for Composite Materials
Publisher: ASTM International
Year: 2015
ASTM D5997-15 - Standard Test Method for On-Line Monitoring of Total Carbon, Inorganic Carbon in Water by Ultraviolet, Persulfate Oxidation, and Membrane Conductivity Detection
Publisher: ASTM International
Year: 2015
ASTM A1035/A1035M-15 - Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM C610-15 - Standard Specification for Molded Expanded Perlite Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM E1142-15 - Standard Terminology Relating to Thermophysical Properties
Publisher: ASTM International
Year: 2015
ASTM F2175-07(2015) - Standard Specification for Portable and Permanent Emergency Escape Ladders for Residential Use
Publisher: ASTM International
Year: 2015
ASTM D5974-15 - Standard Test Methods for Fatty and Rosin Acids in Tall Oil Fractionation Products by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F3093/F3093M-15 - Standard Specification for Aeroelasticity Requirements
Publisher: ASTM International
Year: 2015
ASTM F1028-86(1991) - Specification for Tri-Fin Nails (Withdrawn 1996)
Publisher: ASTM International
Year: 1985
ASTM D4678-15 - Standard Practice for Rubber—Preparation, Testing, Acceptance, Documentation, and Use of Reference Materials
Publisher: ASTM International
Year: 2015
ASTM D3771-15 - Standard Specification for Rubber Seals Used in Concentrating Solar Collectors
Publisher: ASTM International
Year: 2015
ASTM D3903-15 - Standard Specification for Rubber Seals Used in Air-Heat Transport of Solar Energy Systems
Publisher: ASTM International
Year: 2015
ASTM C1702-15a - Standard Test Method for Measurement of Heat of Hydration of Hydraulic Cementitious Materials Using Isothermal Conduction Calorimetry
Publisher: ASTM International
Year: 2015
ASTM F3149-15 - Standard Practice for Determining the Maintenance Factor (m ) and Yield Factor (y ) Loading Constants Applicable to Gasket Materials and Designs
Publisher: ASTM International
Year: 2015
ASTM F414-15 - Standard Test Method for Energy Absorbed by a Tire When Deformed by Slow-Moving Plunger
Publisher: ASTM International
Year: 2015
ASTM F1882-15 - Standard Specification for Residential Basketball Systems
Publisher: ASTM International
Year: 2015
ASTM D4602-93(2015) - Standard Guide for Nondestructive Testing of Pavements Using Cyclic-Loading Dynamic Deflection Equipment
Publisher: ASTM International
Year: 2015
ASTM F2220-15 - Standard Specification for Headforms
Publisher: ASTM International
Year: 2015
ASTM F2571-15 - Standard Test Methods for Evaluating Design and Performance Characteristics of Fitness Equipment
Publisher: ASTM International
Year: 2015
ASTM F1029-86(1997)e1 - Standard Guide for Selection of Physical Security Measures for a Facility (Withdrawn 2004)
Publisher: ASTM International
Year: 1997
ASTM F3062/F3062M-15 - Standard Specification for Installation of Powerplant Systems
Publisher: ASTM International
Year: 2015
ASTM C595/C595M-15e1 - Standard Specification for Blended Hydraulic Cements
Publisher: ASTM International
Year: 2015
ASTM E2995-15 - Standard Specification for ASTM Thermohydrometers with Integral Low-Hazard Thermometers
Publisher: ASTM International
Year: 2015
ASTM E100-15 - Standard Specification for ASTM Hydrometers
Publisher: ASTM International
Year: 2015
ASTM E1730-15 - Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
Publisher: ASTM International
Year: 2015
ASTM E1801-15 - Standard Practice for Adhesive Bonding of Aluminum Facings in Foam and Beam Type Shelters
Publisher: ASTM International
Year: 2015
ASTM E1975-15 - Standard Specification for Shelter, Electrical, Equipment S-280/G
Publisher: ASTM International
Year: 2015
ASTM D5631-15 - Standard Practice for Handling, Transportation, and Storage of Halon 1301, Bromotrifluoromethane (CF3 Br)
Publisher: ASTM International
Year: 2015
ASTM D4694-09(2015) - Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device
Publisher: ASTM International
Year: 2015
ASTM E759/E759M-92(2015)e1 - Standard Test Method for Effect of Deflection on Sprayed Fire-Resistive Material Applied to Structural Members
Publisher: ASTM International
Year: 2015
ASTM F1030-86(1998) - Standard Practice for Selection of Valve Operators
Publisher: ASTM International
Year: 1998
ASTM E605/E605M-93(2015)e1 - Standard Test Methods for Thickness and Density of Sprayed Fire-Resistive Material (SFRM) Applied to Structural Members
Publisher: ASTM International
Year: 2015
ASTM E760/E760M-92(2015)e1 - Standard Test Method for Effect of Impact on Bonding of Sprayed Fire-Resistive Material Applied to Structural Members
Publisher: ASTM International
Year: 2015
ASTM E761/E761M-92(2015)e1 - Standard Test Method for Compressive Strength of Sprayed Fire-Resistive Material Applied to Structural Members
Publisher: ASTM International
Year: 2015
ASTM E859/E859M-93(2015)e1 - Standard Test Method for Air Erosion of Sprayed Fire-Resistive Materials (SFRMs) Applied to Structural Members
Publisher: ASTM International
Year: 2015
ASTM E937/E937M-93(2015)e1 - Standard Test Method for Corrosion of Steel by Sprayed Fire-Resistive Material (SFRM) Applied to Structural Members
Publisher: ASTM International
Year: 2015
ASTM E1513/E1513M-93(2015)e1 - Standard Practice for Application of Sprayed Fire-Resistive Materials (SFRMs)
Publisher: ASTM International
Year: 2015
ASTM D4442-15 - Standard Test Methods for Direct Moisture Content Measurement of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2015
ASTM D1560-15 - Standard Test Methods for Resistance to Deformation and Cohesion of Asphalt Mixtures by Means of Hveem Apparatus
Publisher: ASTM International
Year: 2015
ASTM D4177-15 - Standard Practice for Automatic Sampling of Petroleum and Petroleum Products
Publisher: ASTM International
Year: 2015
ASTM D4678-15a - Standard Practice for Rubber—Preparation, Testing, Acceptance, Documentation, and Use of Reference Materials
Publisher: ASTM International
Year: 2015
ASTM F1031-00 - Standard Practice for Training the Emergency Medical Technician (Basic)
Publisher: ASTM International
Year: 2000
ASTM F1492-15 - Standard Specification for Helmets Used in Skateboarding and Trick Roller Skating
Publisher: ASTM International
Year: 2015
ASTM E2658-15 - Standard Practices for Verification of Speed for Material Testing Machines
Publisher: ASTM International
Year: 2015
ASTM D4695-03(2015) - Standard Guide for General Pavement Deflection Measurements
Publisher: ASTM International
Year: 2015
ASTM E1546-15 - Standard Guide for Development of Fire-Hazard-Assessment Standards
Publisher: ASTM International
Year: 2015
ASTM D4222-03(2015)e1 - Standard Test Method for Determination of Nitrogen Adsorption and Desorption Isotherms of Catalysts and Catalyst Carriers by Static Volumetric Measurements
Publisher: ASTM International
Year: 2015
ASTM E1166-00(2015) - Standard Guide for Network Level Pavement Management
Publisher: ASTM International
Year: 2015
ASTM E2506-15 - Standard Guide for Developing a Cost-Effective Risk Mitigation Plan for New and Existing Constructed Facilities
Publisher: ASTM International
Year: 2015
ASTM A913/A913M-15 - Standard Specification for High-Strength Low-Alloy Steel Shapes of Structural Quality, Produced by Quenching and Self-Tempering Process (QST)
Publisher: ASTM International
Year: 2015
ASTM B194-15 - Standard Specification for Copper-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2015
ASTM D3122-15 - Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2015
ASTM F1033-00 - Standard Test Method for Comparing Lift-Off Correction Media
Publisher: ASTM International
Year: 2000
ASTM E2986-15 - Standard Guide for Evaluation of Environmental Aspects of Sustainability of Manufacturing Processes
Publisher: ASTM International
Year: 2015
ASTM D8008-15 - Standard Practice for Representative Field Sampling of Traffic Paints
Publisher: ASTM International
Year: 2015
ASTM E2603-15 - Standard Practice for Calibration of Fixed-Cell Differential Scanning Calorimeters
Publisher: ASTM International
Year: 2015
ASTM D1785-15 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe, Schedules 40, 80, and 120
Publisher: ASTM International
Year: 2015
ASTM F656-15 - Standard Specification for Primers for Use in Solvent Cement Joints of Poly(Vinyl Chloride) (PVC) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2015
ASTM F3063/F3063M-15 - Standard Specification for Design and Integration of Fuel/Energy Storage and Delivery System Installations for Aeroplanes
Publisher: ASTM International
Year: 2015
ASTM E1777-09(2015) - Standard Guide for Prioritization of Data Needs for Pavement Management
Publisher: ASTM International
Year: 2015
ASTM C794-15a - Standard Test Method for Adhesion-in-Peel of Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2015
ASTM D1322-15e1 - Standard Test Method for Smoke Point of Kerosine and Aviation Turbine Fuel
Publisher: ASTM International
Year: 2015
ASTM D5900-15a - Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
Publisher: ASTM International
Year: 2015
ASTM F1034-86(1997) - Guide for Classifying Industrial Robots (Withdrawn 2000)
Publisher: ASTM International
Year: 1997
ASTM E2653-15 - Standard Practice for Conducting an Interlaboratory Study to Determine Precision Estimates for a Fire Test Method with Fewer Than Six Participating Laboratories
Publisher: ASTM International
Year: 2015
ASTM E1354-15a - Standard Test Method for Heat and Visible Smoke Release Rates for Materials and Products Using an Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2015
ASTM E2988-15a - Standard Practice for Specimen Preparation and Mounting of Flexible Fibrous Glass Insulation for Metal Buildings to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2015
ASTM C639-15 - Standard Test Method for Rheological (Flow) Properties of Elastomeric Sealants
Publisher: ASTM International
Year: 2015
ASTM D5900-15b - Standard Specification for Physical and Chemical Properties of Industry Reference Materials (IRM)
Publisher: ASTM International
Year: 2015
ASTM F2080-15 - Standard Specification for Cold-Expansion Fittings With Metal Compression-Sleeves for Cross-Linked Polyethylene (PEX) Pipe
Publisher: ASTM International
Year: 2015
ASTM F2389-15 - Standard Specification for Pressure-rated Polypropylene (PP) Piping Systems
Publisher: ASTM International
Year: 2015
ASTM E1519-15a - Standard Terminology Relating to Agricultural Tank Mix Adjuvants
Publisher: ASTM International
Year: 2015
ASTM C143/C143M-15 - Standard Test Method for Slump of Hydraulic-Cement Concrete
Publisher: ASTM International
Year: 2015
ASTM C1218/C1218M-15 - Standard Test Method for Water-Soluble Chloride in Mortar and Concrete
Publisher: ASTM International
Year: 2015
ASTM D5958-99 - Standard Practices for Preparation of Oil-Based Ink Resin Solutions
Publisher: ASTM International
Year: 1999
ASTM B221M-00 - Standard Specification for Aluminum and Aluminum-Alloy Extruded Bars, Rods, Wire, Profiles, and Tubes [Metric]
Publisher: ASTM International
Year: 2000
ASTM F1035-91(1997)e1 - Standard Practice for Use of Rubber-Cord Pie Disk to Demonstrate the Discernment Capability of a Tire X-ray Imaging System
Publisher: ASTM International
Year: 1997
ASTM C31/C31M-15 - Standard Practice for Making and Curing Concrete Test Specimens in the Field
Publisher: ASTM International
Year: 2015
ASTM D3511/D3511M-15 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Brush Pilling Tester
Publisher: ASTM International
Year: 2015
ASTM E2989-15a - Standard Guide for Assessment of Continued Applicability of Fire Test Reports Used in Building Regulation
Publisher: ASTM International
Year: 2015
ASTM D3787-15 - Standard Test Method for Bursting Strength of Textiles—Constant-Rate-of-Traverse (CRT) Ball Burst Test
Publisher: ASTM International
Year: 2015
ASTM D3963/D3963M-15 - Standard Specification for Fabrication and Jobsite Handling of Epoxy-Coated Steel Reinforcing Bars
Publisher: ASTM International
Year: 2015
ASTM E3026-15 - Standard Guide for Readily Observable Moisture Affected Materials and Conditions Conducive to Elevated Moisture in Commercial Buildings: Visual Moisture Assessment Process
Publisher: ASTM International
Year: 2015
ASTM C125-15a - Standard Terminology Relating to Concrete and Concrete Aggregates
Publisher: ASTM International
Year: 2015
ASTM C1126-15 - Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM F1722-15 - Standard Test Method for Determining Mass and Moment of Inertia of Alpine Skis
Publisher: ASTM International
Year: 2015
ASTM E246-10(2015) - Standard Test Methods for Determination of Iron in Iron Ores and Related Materials by Dichromate Titrimetry
Publisher: ASTM International
Year: 2015
ASTM F1037-87(1998) - Standard Test Method for Visual Rating of Appearance of Resilient Floors After In-Service Exposure to Foot Traffic
Publisher: ASTM International
Year: 1998
ASTM D7737/D7737M-15 - Standard Test Method for Individual Geogrid Junction Strength
Publisher: ASTM International
Year: 2015
ASTM D6637/D6637M-15 - Standard Test Method for Determining Tensile Properties of Geogrids by the Single or Multi-Rib Tensile Method
Publisher: ASTM International
Year: 2015
ASTM D7873-13e2 - Standard Test Method for Determination of Oxidation Stability and Insolubles Formation of Inhibited Turbine Oils at 120 °C Without the Inclusion of Water (Dry TOST Method)
Publisher: ASTM International
Year: 2013
ASTM E176-15a - Standard Terminology of Fire Standards
Publisher: ASTM International
Year: 2015
ASTM E1778-98a(2015) - Standard Terminology Relating to Pavement Distress
Publisher: ASTM International
Year: 2015
ASTM D7772-15 - Standard Test Method for Carbon Black Extractables – Absorbance of Cyclohexane Extract
Publisher: ASTM International
Year: 2015
ASTM D7854-15 - Standard Test Method for Carbon Black-Void Volume at Mean Pressure
Publisher: ASTM International
Year: 2015
ASTM D7662-15 - Standard Test Method for Carbon Content in Carbon Black Feedstock Oils
Publisher: ASTM International
Year: 2015
ASTM C494/C494M-15 - Standard Specification for Chemical Admixtures for Concrete
Publisher: ASTM International
Year: 2015
ASTM E2965-15 - Standard Test Method for Determination of Low Levels Heat Release Rate for Materials and Products Using an Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2015
ASTM F1038-98 - Standard Test Method for Motor Life Evaluation of a Canister, Hand-held, Stick, and Utility Type Vacuum Cleaner Without a Driven Agitator
Publisher: ASTM International
Year: 1998
ASTM C1242-15a - Standard Guide for Selection, Design, and Installation of Dimension Stone Attachment Systems
Publisher: ASTM International
Year: 2015
ASTM E119-15 - Standard Test Methods for Fire Tests of Building Construction and Materials
Publisher: ASTM International
Year: 2015
ASTM D5712-15 - Standard Test Method for Analysis of Aqueous Extractable Protein in Latex, Natural Rubber, and Elastomeric Products Using the Modified Lowry Method
Publisher: ASTM International
Year: 2015
ASTM D7920-15 - Standard Test Method for Determination of Fuel Methanol (M99) and Methanol Fuel Blends (M10 to M99) by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM D2161-10e1 - Standard Practice for Conversion of Kinematic Viscosity to Saybolt Universal Viscosity or to Saybolt Furol Viscosity
Publisher: ASTM International
Year: 2010
ASTM D7566-15 - Standard Specification for Aviation Turbine Fuel Containing Synthesized Hydrocarbons
Publisher: ASTM International
Year: 2015
ASTM D6797-15 - Standard Test Method for Bursting Strength of Fabrics Constant-Rate-of-Extension (CRE) Ball Burst Test
Publisher: ASTM International
Year: 2015
ASTM F3037-15 - Standard Guide for Clinical Trial Design for Hip Replacement Systems (HRSs) (Withdrawn 2020)
Publisher: ASTM International
Year: 2015
ASTM F3144-15 - Standard Guide for Evaluating Trailing Search Dog Crews or Teams
Publisher: ASTM International
Year: 2015
ASTM E2844-15e1 - Standard Specification for Demonstrating That a Building’s Location Provides Access to Public Transit
Publisher: ASTM International
Year: 2015
ASTM F1039-87(1993)e1 - Standard Test Method for Measurement of Low Level X-Radiation Used in X-Ray Security Screening Systems (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM D3772-15 - Standard Specification for Industrial Rubber Finger Cots
Publisher: ASTM International
Year: 2015
ASTM E1889-97(2015) - Standard Guide for Pavement Management Implementation
Publisher: ASTM International
Year: 2015
ASTM F3152-15 - Standard Test Method for Determining Abrasion Resistance of Inks and Coatings on Substrates Using Norman Tool “WA-1010 Wet Abrader”
Publisher: ASTM International
Year: 2015
ASTM C679-15 - Standard Test Method for Tack-Free Time of Elastomeric Sealants
Publisher: ASTM International
Year: 2015
ASTM E2297-15 - Standard Guide for Use of UV-A and Visible Light Sources and Meters used in the Liquid Penetrant and Magnetic Particle Methods
Publisher: ASTM International
Year: 2015
ASTM E2981-15 - Standard Guide for Nondestructive Testing of the Composite Overwraps in Filament Wound Pressure Vessels Used in Aerospace Applications
Publisher: ASTM International
Year: 2015
ASTM F3153-15 - Standard Specification for Verification of Avionics Systems
Publisher: ASTM International
Year: 2015
ASTM A213/A213M-15b - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2015
ASTM A234/A234M-15 - Standard Specification for Piping Fittings of Wrought Carbon Steel and Alloy Steel for Moderate and High Temperature Service
Publisher: ASTM International
Year: 2015
ASTM A269/A269M-15 - Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
Publisher: ASTM International
Year: 2015
ASTM F1040-87(2001) - Standard Specification for Filter Units, Air Conditioning Viscous-Impingement and Dry Types, Replaceable
Publisher: ASTM International
Year: 2000
ASTM A249/A249M-15 - Standard Specification for Welded Austenitic Steel Boiler, Superheater, Heat-Exchanger, and Condenser Tubes
Publisher: ASTM International
Year: 2015
ASTM C1240-15 - Standard Specification for Silica Fume Used in Cementitious Mixtures
Publisher: ASTM International
Year: 2015
ASTM E1105-15 - Standard Test Method for Field Determination of Water Penetration of Installed Exterior Windows, Skylights, Doors, and Curtain Walls, by Uniform or Cyclic Static Air Pressure Difference
Publisher: ASTM International
Year: 2015
ASTM D7566-15a - Standard Specification for Aviation Turbine Fuel Containing Synthesized Hydrocarbons
Publisher: ASTM International
Year: 2015
ASTM A681-08(2015) - Standard Specification for Tool Steels Alloy
Publisher: ASTM International
Year: 2015
ASTM D3888-15 - Standard Terminology for Yarn Spinning Systems
Publisher: ASTM International
Year: 2015
ASTM A1078/A1078M-12e1 - Standard Specification for Epoxy-Coated Steel Dowels for Concrete Pavement
Publisher: ASTM International
Year: 2012
ASTM D3181-15 - Standard Guide for Conducting Wear Tests on Textiles
Publisher: ASTM International
Year: 2015
ASTM D5543-15 - Standard Test Method for Low-Level Dissolved Oxygen in Water
Publisher: ASTM International
Year: 2015
ASTM D6615-15a - Standard Specification for Jet B Wide-Cut Aviation Turbine Fuel
Publisher: ASTM International
Year: 2015
ASTM F1041-95 - Standard Guide for Squeeze-Off of Polyolefin Gas Pressure Pipe and Tubing
Publisher: ASTM International
Year: 1994
ASTM D1655-15c - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2015
ASTM D3929-03(2015) - Standard Test Method for Evaluating Stress Cracking of Plastics by Adhesives Using the Bent-Beam Method
Publisher: ASTM International
Year: 2015
ASTM D4800-94(2015) - Standard Guide for Classifying and Specifying Adhesives
Publisher: ASTM International
Year: 2015
ASTM D2851-15 - Standard Specification for Liquid Optical Adhesive
Publisher: ASTM International
Year: 2015
ASTM D5587-15 - Standard Test Method for Tearing Strength of Fabrics by Trapezoid Procedure
Publisher: ASTM International
Year: 2015
ASTM A618/A618M-04(2015) - Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
Publisher: ASTM International
Year: 2015
ASTM A1040-10(2015)e1 - Standard Guide for Specifying Harmonized Standard Grade Compositions for Wrought Carbon, Low-Alloy, and Alloy Steels
Publisher: ASTM International
Year: 2015
ASTM C670-15 - Standard Practice for Preparing Precision and Bias Statements for Test Methods for Construction Materials
Publisher: ASTM International
Year: 2015
ASTM D4439-15a - Standard Terminology for Geosynthetics
Publisher: ASTM International
Year: 2015
ASTM C1063-15a - Standard Specification for Installation of Lathing and Furring to Receive Interior and Exterior Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2015
ASTM F1042-87(1998) - Standard Practice for Estimating Toner and Dispersant Usage in Copiers Utilizing Liquid Developers
Publisher: ASTM International
Year: 1998
ASTM A554-15a - Standard Specification for Welded Stainless Steel Mechanical Tubing
Publisher: ASTM International
Year: 2015
ASTM A1018/A1018M-15 - Standard Specification for Steel, Sheet and Strip, Heavy-Thickness Coils, Hot-Rolled, Carbon, Commercial, Drawing, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, and Ultra-High Strength
Publisher: ASTM International
Year: 2015
ASTM A1084-15a - Standard Test Method for Detecting Detrimental Phases in Lean Duplex Austenitic/Ferritic Stainless Steels
Publisher: ASTM International
Year: 2015
ASTM A358/A358M-15 - Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
Publisher: ASTM International
Year: 2015
ASTM A480/A480M-15 - Standard Specification for General Requirements for Flat-Rolled Stainless and Heat-Resisting Steel Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2015
ASTM D7711-11(2015) - Standard Guide for Description of Polymer Pellet Defects
Publisher: ASTM International
Year: 2015
ASTM D2562-94(2015) - Standard Practice for Classifying Visual Defects in Parts Molded from Reinforced Thermosetting Plastics
Publisher: ASTM International
Year: 2015
ASTM D2563-08(2015) - Standard Practice for Classifying Visual Defects in Glass-Reinforced Plastic Laminate Parts
Publisher: ASTM International
Year: 2015
ASTM D3846-08(2015) - Standard Test Method for In-Plane Shear Strength of Reinforced Plastics
Publisher: ASTM International
Year: 2015
ASTM E736/E736M-00(2015)e1 - Standard Test Method for Cohesion/Adhesion of Sprayed Fire-Resistive Materials Applied to Structural Members
Publisher: ASTM International
Year: 2015
ASTM F1043-00 - Standard Specification for Strength and Protective Coatings on Metal Industrial Chain Link Fence Framework
Publisher: ASTM International
Year: 2000
ASTM D3276-15 - Standard Guide for Painting Inspectors (Metal Substrates)
Publisher: ASTM International
Year: 2015
ASTM E648-15 - Standard Test Method for Critical Radiant Flux of Floor-Covering Systems Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2015
ASTM D4936-10(2015) - Standard Test Method for Mercaptobenzothiazole Sulfenamide Assay by Reduction/Titration
Publisher: ASTM International
Year: 2015
ASTM D6843-10(2015) - Standard Test Method for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Characterization by Gas Chromatography (GC)
Publisher: ASTM International
Year: 2015
ASTM D6844-10(2015) - Standard Test Method for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Characterization by High Performance Liquid Chromatography (HPLC)
Publisher: ASTM International
Year: 2015
ASTM F2576-15 - Standard Terminology Relating to Declarable Substances in Materials
Publisher: ASTM International
Year: 2015
ASTM D847-15 - Standard Test Method for Acidity of Benzene, Toluene, Xylenes, Solvent Naphthas, and Similar Industrial Aromatic Hydrocarbons
Publisher: ASTM International
Year: 2015
ASTM D3677-10(2015) - Standard Test Methods for Rubber—Identification by Infrared Spectrophotometry
Publisher: ASTM International
Year: 2015
ASTM D5513-15 - Standard Practice for Microwave Digestion of Industrial Furnace Feed Streams and Waste for Trace Element Analysis
Publisher: ASTM International
Year: 2015
ASTM D5530-15 - Standard Test Method for Total Moisture of Hazardous Waste Fuel by Karl Fischer Titrimetry
Publisher: ASTM International
Year: 2015
ASTM F1044-99 - Standard Test Method for Shear Testing of Calcium Phosphate Coatings and Metallic Coatings
Publisher: ASTM International
Year: 1999
ASTM A992/A992M-11(2015) - Standard Specification for Structural Steel Shapes
Publisher: ASTM International
Year: 2015
ASTM A148/A148M-15 - Standard Specification for Steel Castings, High Strength, for Structural Purposes
Publisher: ASTM International
Year: 2015
ASTM C755-10e1 - Standard Practice for Selection of Water Vapor Retarders for Thermal Insulation
Publisher: ASTM International
Year: 2010
ASTM F1107-04(2015) - Standard Terminology Relating to Snowboarding
Publisher: ASTM International
Year: 2015
ASTM D1710-15 - Standard Specification for Extruded Polytetrafluoroethylene (PTFE) Rod, Heavy Walled Tubing and Basic Shapes
Publisher: ASTM International
Year: 2015
ASTM D3294-15 - Standard Specification for Polytetrafluoroethylene (PTFE) Resin Molded Sheet and Molded Basic Shapes
Publisher: ASTM International
Year: 2015
ASTM D3295-15 - Standard Specification for PTFE Tubing, Miniature Beading and Spiral Cut Tubing
Publisher: ASTM International
Year: 2015
ASTM E2947-15 - Standard Guide for Building Enclosure Commissioning
Publisher: ASTM International
Year: 2015
ASTM A778/A778M-15 - Standard Specification for Welded, Unannealed Austenitic Stainless Steel Tubular Products
Publisher: ASTM International
Year: 2015
ASTM F3083/F3083M-15 - Standard Specification for Emergency Conditions, Occupant Safety and Accommodations
Publisher: ASTM International
Year: 2015
ASTM F1045-99 - Standard Performance Specification for Ice Hockey Helmets
Publisher: ASTM International
Year: 1999
ASTM D5917-15e1 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography and External Calibration
Publisher: ASTM International
Year: 2015
ASTM D4662-15 - Standard Test Methods for Polyurethane Raw Materials: Determination of Acid and Alkalinity Numbers of Polyols
Publisher: ASTM International
Year: 2015
ASTM E2393-10a(2015) - Standard Practice for On-Site Inspection of Installed Fire Resistive Joint Systems and Perimeter Fire Barriers
Publisher: ASTM International
Year: 2015
ASTM D7920-15e1 - Standard Test Method for Determination of Fuel Methanol (M99) and Methanol Fuel Blends (M10 to M99) by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM D7504-15e1 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography and Effective Carbon Number
Publisher: ASTM International
Year: 2015
ASTM C1708/C1708M-15 - Standard Test Methods for Self-leveling Mortars Containing Hydraulic Cements
Publisher: ASTM International
Year: 2015
ASTM A262-15 - Standard Practices for Detecting Susceptibility to Intergranular Attack in Austenitic Stainless Steels
Publisher: ASTM International
Year: 2015
ASTM A787/A787M-15a - Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
Publisher: ASTM International
Year: 2015
ASTM A733-15 - Standard Specification for Welded and Seamless Carbon Steel and Austenitic Stainless Steel Pipe Nipples
Publisher: ASTM International
Year: 2015
ASTM D7204-15 - Standard Practice for Sampling Waste Streams on Conveyors
Publisher: ASTM International
Year: 2015
ASTM B223-97 - Standard Test Method for Modulus of Elasticity of Thermostat Metals (Cantilever Beam Method)
Publisher: ASTM International
Year: 1997
ASTM F1046-01 - Standard Guide for Preparing Artificially Worn Passenger and Light Truck Tires for Testing
Publisher: ASTM International
Year: 2001
ASTM D695-15 - Standard Test Method for Compressive Properties of Rigid Plastics
Publisher: ASTM International
Year: 2015
ASTM D4549-15 - Standard Classification System and Basis for Specification for Polystyrene and Rubber-Modified Polystyrene Molding and Extrusion Materials (PS)
Publisher: ASTM International
Year: 2015
ASTM E775-15 - Standard Test Methods for Total Sulfur in the Analysis Sample of Refuse-Derived Fuel
Publisher: ASTM International
Year: 2015
ASTM E778-15 - Standard Test Methods for Nitrogen in Refuse-Derived Fuel Analysis Samples
Publisher: ASTM International
Year: 2015
ASTM C170/C170M-15a - Standard Test Method for Compressive Strength of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM F3078-15 - Standard Test Method for Identification and Quantification of Lead in Paint and Similar Coating Materials using Energy Dispersive X-ray Fluorescence Spectrometry (EDXRF)
Publisher: ASTM International
Year: 2015
ASTM E2585-09(2015) - Standard Practice for Thermal Diffusivity by the Flash Method
Publisher: ASTM International
Year: 2015
ASTM C1803-15 - Standard Guide for Abrasion Resistance of Mortar Surfaces Using a Rotary Platform Abraser
Publisher: ASTM International
Year: 2015
ASTM E162-15a - Standard Test Method for Surface Flammability of Materials Using a Radiant Heat Energy Source
Publisher: ASTM International
Year: 2015
ASTM A1017/A1017M-11(2015) - Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
Publisher: ASTM International
Year: 2015
ASTM F1047-95(2001) - Standard Specification for Frying and Braising Pans, Tilting Type
Publisher: ASTM International
Year: 1995
ASTM D6226-15 - Standard Test Method for Open Cell Content of Rigid Cellular Plastics
Publisher: ASTM International
Year: 2015
ASTM D2684/D2684M-15 - Standard Test Method for Permeability of Thermoplastic Containers to Packaged Reagents or Proprietary Products
Publisher: ASTM International
Year: 2015
ASTM D4044/D4044M-15 - Standard Test Method for (Field Procedure) for Instantaneous Change in Head (Slug) Tests for Determining Hydraulic Properties of Aquifers
Publisher: ASTM International
Year: 2015
ASTM E790-15 - Standard Test Method for Residual Moisture in Refuse-Derived Fuel Analysis Samples
Publisher: ASTM International
Year: 2015
ASTM D3769-15 - Standard Test Method for Microcellular Urethanes—High-Temperature Sag
Publisher: ASTM International
Year: 2015
ASTM C241/C241M-15e1 - Standard Test Method for Abrasion Resistance of Stone Subjected to Foot Traffic
Publisher: ASTM International
Year: 2015
ASTM C1029-15 - Standard Specification for Spray-Applied Rigid Cellular Polyurethane Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM A706/A706M-15 - Standard Specification for Deformed and Plain Low-Alloy Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
See more:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
200
230
Search Within Standards