ASTM D2196-15 - Standard Test Methods for Rheological Properties of Non-Newtonian Materials by Rotational Viscometer
Publisher: ASTM International
Year: 2015
ASTM D7187-15 - Standard Test Method for Measuring Mechanistic Aspects of Scratch/Mar Behavior of Paint Coatings by Nanoscratching
Publisher: ASTM International
Year: 2015
ASTM C1720-11e1 - Standard Test Method for Determining Liquidus Temperature of Immobilized Waste Glasses and Simulated Waste Glasses
Publisher: ASTM International
Year: 2011
ASTM D4485-15 - Standard Specification for Performance of Active API Service Category Engine Oils
Publisher: ASTM International
Year: 2015
ASTM F911-85(1994) - Standard Test Method for Flexibility of Running Shoes (Withdrawn 2002)
Publisher: ASTM International
Year: 1993
ASTM E2590-15 - Standard Guide for Conducting Hazard Analysis-Critical Control Point (HACCP) Evaluations
Publisher: ASTM International
Year: 2014
ASTM E2729-09(2015) - Standard Practice for Rectification of Spectrophotometric Bandpass Differences
Publisher: ASTM International
Year: 2015
ASTM D4565-15 - Standard Test Methods for Physical and Environmental Performance Properties of Insulations and Jackets for Telecommunications Wire and Cable
Publisher: ASTM International
Year: 2015
ASTM D5015-15 - Standard Test Method for pH of Atmospheric Wet Deposition Samples by Electrometric Determination
Publisher: ASTM International
Year: 2015
ASTM E2154-15 - Standard Practice for Separation and Concentration of Ignitable Liquid Residues from Fire Debris Samples by Passive Headspace Concentration with Solid Phase Microextraction (SPME)
Publisher: ASTM International
Year: 2015
ASTM B172-10(2015) - Standard Specification for Rope-Lay-Stranded Copper Conductors Having Bunch-Stranded Members, for Electrical Conductors
Publisher: ASTM International
Year: 2015
ASTM B173-10(2015) - Standard Specification for Rope-Lay-Stranded Copper Conductors Having Concentric-Stranded Members, for Electrical Conductors
Publisher: ASTM International
Year: 2015
ASTM B174-10(2015) - Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
Publisher: ASTM International
Year: 2015
ASTM B189-05(2015) - Standard Specification for Lead-Coated and Lead-Alloy-Coated Soft Copper Wire for Electrical Purposes
Publisher: ASTM International
Year: 2015
ASTM B452-09(2015) - Standard Specification for Copper-Clad Steel Wire for Electronic Application
Publisher: ASTM International
Year: 2015
ASTM F912-00 - Standard Specification for Alloy Steel Socket Set Screws
Publisher: ASTM International
Year: 2000
ASTM B501-10(2015) - Standard Specification for Silver-Coated, Copper-Clad Steel Wire for Electronic Application
Publisher: ASTM International
Year: 2015
ASTM B399/B399M-04(2015) - Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy 6201-T81 Conductors
Publisher: ASTM International
Year: 2015
ASTM D2851-98(2015) - Standard Specification for Liquid Optical Adhesive
Publisher: ASTM International
Year: 2015
ASTM D2095-96(2015) - Standard Test Method for Tensile Strength of Adhesives by Means of Bar and Rod Specimens
Publisher: ASTM International
Year: 2015
ASTM D1062-08(2015) - Standard Test Method for Cleavage Strength of Metal-to-Metal Adhesive Bonds
Publisher: ASTM International
Year: 2015
ASTM D3930-08(2015) - Standard Specification for Adhesives for Wood-Based Materials for Construction of Manufactured Homes
Publisher: ASTM International
Year: 2015
ASTM D3931-08(2015) - Standard Test Method for Determining Strength of Gap-Filling Adhesive Bonds in Shear by Compression Loading
Publisher: ASTM International
Year: 2015
ASTM D7409-15 - Standard Test Method for Carboxyl End Group Content of Polyethylene Terephthalate (PET) Yarns
Publisher: ASTM International
Year: 2015
ASTM D4992-14e1 - Standard Practice for Evaluation of Rock to be Used for Erosion Control
Publisher: ASTM International
Year: 2014
ASTM C955-15 - Standard Specification for Load-Bearing (Transverse and Axial) Steel Studs, Runners (Tracks), and Bracing or Bridging for Screw Application of Gypsum Panel Products and Metal Plaster Bases
Publisher: ASTM International
Year: 2015
ASTM F912M-00 - Standard Specification for Alloy Steel Socket Set Screws [Metric]
Publisher: ASTM International
Year: 2000
ASTM D2054-99(2015) - Standard Test Method for Colorfastness of Zipper Tapes to Crocking
Publisher: ASTM International
Year: 2015
ASTM A802-95(2010)e2 - Standard Practice for Steel Castings, Surface Acceptance Standards, Visual Examination
Publisher: ASTM International
Year: 2010
ASTM D2057-05(2015) - Standard Test Method for Colorfastness of Zippers to Laundering
Publisher: ASTM International
Year: 2015
ASTM D7719-14d - Standard Specification for High Aromatic Content Unleaded Hydrocarbon Aviation Gasoline
Publisher: ASTM International
Year: 2014
ASTM D4465-05(2015) - Standard Performance Specification for Zippers for Dungarees, Jeans and Work Trousers
Publisher: ASTM International
Year: 2015
ASTM D5169-98(2015) - Standard Test Method for Shear Strength (Dynamic Method) of Hook and Loop Touch Fasteners
Publisher: ASTM International
Year: 2015
ASTM D5170-98(2015) - Standard Test Method for Peel Strength (“T” Method) of Hook and Loop Touch Fasteners
Publisher: ASTM International
Year: 2015
ASTM D6829-02(2015) - Standard Tables of Body Measurements for Juniors, Sizes 0 to 19
Publisher: ASTM International
Year: 2015
ASTM E631-14 - Standard Terminology of Building Constructions
Publisher: ASTM International
Year: 2014
ASTM C704/C704M-15 - Standard Test Method for Abrasion Resistance of Refractory Materials at Room Temperature
Publisher: ASTM International
Year: 2015
ASTM B209M-02 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate [Metric]
Publisher: ASTM International
Year: 2002
ASTM F913-01 - Standard Specification for Thermoplastic Elastomeric Seals (Gaskets) for Joining Plastic Pipe
Publisher: ASTM International
Year: 2001
ASTM A598/A598M-02(2015) - Standard Test Method for Magnetic Properties of Magnetic Amplifier Cores
Publisher: ASTM International
Year: 2015
ASTM D6961/D6961M-09(2015)e1 - Standard Test Method for Color Measurement of Flax Fiber
Publisher: ASTM International
Year: 2015
ASTM D7076-10(2015)e1 - Standard Test Method for Measurement of Shives in Retted Flax
Publisher: ASTM International
Year: 2015
ASTM D7025-09(2015)e1 - Standard Test Method for Assessing Clean Flax Fiber Fineness
Publisher: ASTM International
Year: 2015
ASTM D5967-15 - Standard Test Method for Evaluation of Diesel Engine Oils in T-8 Diesel Engine
Publisher: ASTM International
Year: 2015
ASTM D7216-15 - Standard Test Method for Determining Automotive Engine Oil Compatibility with Typical Seal Elastomers
Publisher: ASTM International
Year: 2015
ASTM D7468-15 - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2015
ASTM F2795-15 - Standard Test Method for Performance of Self-Contained Soft Serve and Shake Freezers
Publisher: ASTM International
Year: 2015
ASTM D6593-15 - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2015
ASTM D6750-15 - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4A¢â,¬â_°% Fuel Sulfur) and 1N Procedure (0.04A¢â,¬â_°% Fuel Sulfur)
Publisher: ASTM International
Year: 2015
ASTM F914-98 - Standard Test Method for Acoustic Emission for Insulated Aerial Personnel Devices
Publisher: ASTM International
Year: 1998
ASTM D4323-15 - Standard Test Method for Hydrogen Sulfide in the Atmosphere by Rate of Change of Reflectance
Publisher: ASTM International
Year: 2015
ASTM E631-15 - Standard Terminology of Building Constructions
Publisher: ASTM International
Year: 2015
ASTM E744-07(2015) - Standard Practice for Evaluating Solar Absorptive Materials for Thermal Applications
Publisher: ASTM International
Year: 2015
ASTM E781-86(2015) - Standard Practice for Evaluating Absorptive Solar Receiver Materials When Exposed to Conditions Simulating Stagnation in Solar Collectors With Cover Plates
Publisher: ASTM International
Year: 2015
ASTM E782-95(2015) - Standard Practice for Exposure of Cover Materials for Solar Collectors to Natural Weathering Under Conditions Simulating Operational Mode
Publisher: ASTM International
Year: 2015
ASTM E822-92(2015) - Standard Practice for Determining Resistance of Solar Collector Covers to Hail by Impact With Propelled Ice Balls
Publisher: ASTM International
Year: 2015
ASTM A893/A893M-03(2015) - Standard Test Method for Complex Dielectric Constant of Nonmetallic Magnetic Materials at Microwave Frequencies
Publisher: ASTM International
Year: 2015
ASTM E881-92(2015) - Standard Practice for Exposure of Solar Collector Cover Materials to Natural Weathering Under Conditions Simulating Stagnation Mode
Publisher: ASTM International
Year: 2015
ASTM E947-83(2015) - Standard Specification for Sampling Single-Phase Geothermal Liquid or Steam for Purposes of Chemical Analysis
Publisher: ASTM International
Year: 2015
ASTM C1528-15 - Standard Guide for Selection of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM F916-85(1993)e1 - Standard Specification for Elevators, Shipboard, Electromechanical Passenger, and Stores (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM E973-10(2015) - Standard Test Method for Determination of the Spectral Mismatch Parameter Between a Photovoltaic Device and a Photovoltaic Reference Cell
Publisher: ASTM International
Year: 2015
ASTM E1038-10(2015) - Standard Test Method for Determining Resistance of Photovoltaic Modules to Hail by Impact with Propelled Ice Balls
Publisher: ASTM International
Year: 2015
ASTM D6176-97(2015) - Standard Practice for Measuring Surface Atmospheric Temperature with Electrical Resistance Temperature Sensors
Publisher: ASTM International
Year: 2015
ASTM D6011-96(2015) - Standard Test Method for Determining the Performance of a Sonic Anemometer/Thermometer
Publisher: ASTM International
Year: 2015
ASTM D7145-05(2015) - Standard Guide for Measurement of Atmospheric Wind and Turbulence Profiles by Acoustic Means
Publisher: ASTM International
Year: 2015
ASTM D4430-00(2015) - Standard Practice for Determining the Operational Comparability of Meteorological Measurements
Publisher: ASTM International
Year: 2015
ASTM F1807-15 - Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
Publisher: ASTM International
Year: 2015
ASTM D6589-05(2015) - Standard Guide for Statistical Evaluation of Atmospheric Dispersion Model Performance
Publisher: ASTM International
Year: 2015
ASTM A722/A722M-15 - Standard Specification for High-Strength Steel Bars for Prestressed Concrete
Publisher: ASTM International
Year: 2015
ASTM C794-15 - Standard Test Method for Adhesion-in-Peel of Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2015
ASTM F917-91(1998) - Standard Specification for Commercial Food Waste Disposers
Publisher: ASTM International
Year: 1998
ASTM D4282-02(2015) - Standard Test Method for Determination of Free Cyanide in Water and Wastewater by Microdiffusion
Publisher: ASTM International
Year: 2015
ASTM E681-09(2015) - Standard Test Method for Concentration Limits of Flammability of Chemicals (Vapors and Gases)
Publisher: ASTM International
Year: 2015
ASTM E1084-86(2015) - Standard Test Method for Solar Transmittance (Terrestrial) of Sheet Materials Using Sunlight
Publisher: ASTM International
Year: 2015
ASTM E1445-08(2015) - Standard Terminology Relating to Hazard Potential of Chemicals
Publisher: ASTM International
Year: 2015
ASTM E1125-10(2015) - Standard Test Method for Calibration of Primary Non-Concentrator Terrestrial Photovoltaic Reference Cells Using a Tabular Spectrum
Publisher: ASTM International
Year: 2015
ASTM E1175-87(2015) - Standard Test Method for Determining Solar or Photopic Reflectance, Transmittance, and Absorptance of Materials Using a Large Diameter Integrating Sphere
Publisher: ASTM International
Year: 2015
ASTM E1597-10(2015) - Standard Test Method for Saltwater Pressure Immersion and Temperature Testing of Photovoltaic Modules for Marine Environments
Publisher: ASTM International
Year: 2015
ASTM E2047-10(2015) - Standard Test Method for Wet Insulation Integrity Testing of Photovoltaic Arrays
Publisher: ASTM International
Year: 2015
ASTM E2236-10(2015) - Standard Test Methods for Measurement of Electrical Performance and Spectral Response of Nonconcentrator Multijunction Photovoltaic Cells and Modules
Publisher: ASTM International
Year: 2015
ASTM B950-15 - Standard Guide for Editorial Procedures and Form of Product Specifications for Copper and Copper Alloys
Publisher: ASTM International
Year: 2015
ASTM F1781-97 - Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
Publisher: ASTM International
Year: 1996
ASTM A664-15 - Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
Publisher: ASTM International
Year: 2015
ASTM C1257-15 - Standard Test Method for Accelerated Weathering of Solvent-Release-Type Sealants
Publisher: ASTM International
Year: 2015
ASTM D1599-14e1 - Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings
Publisher: ASTM International
Year: 2014
ASTM F3136-15 - Standard Test Method for Oxygen Gas Transmission Rate through Plastic Film and Sheeting using a Dynamic Accumulation Method
Publisher: ASTM International
Year: 2015
ASTM E2503-13e1 - Standard Practice for Qualification of Basket and Paddle Dissolution Apparatus
Publisher: ASTM International
Year: 2013
ASTM C1242-15 - Standard Guide for Selection, Design, and Installation of Dimension Stone Attachment Systems
Publisher: ASTM International
Year: 2015
ASTM D6501-15 - Standard Test Method for Phosphonate in Brines
Publisher: ASTM International
Year: 2015
ASTM D1426-15 - Standard Test Methods for Ammonia Nitrogen In Water
Publisher: ASTM International
Year: 2015
ASTM C583-15 - Standard Test Method for Modulus of Rupture of Refractory Materials at Elevated Temperatures
Publisher: ASTM International
Year: 2015
ASTM D4191-15 - Standard Test Method for Sodium in Water by Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2015
ASTM F1803-97 - Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter
Publisher: ASTM International
Year: 1997
ASTM D4192-15 - Standard Test Method for Potassium in Water by Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2015
ASTM D4458-15 - Standard Test Method for Chloride Ions in Brackish Water, Seawater, and Brines
Publisher: ASTM International
Year: 2015
ASTM E2587-15 - Standard Practice for Use of Control Charts in Statistical Process Control
Publisher: ASTM International
Year: 2015
ASTM D2972-15 - Standard Test Methods for Arsenic in Water
Publisher: ASTM International
Year: 2015
ASTM D932-15 - Standard Practice for Filamentous Iron Bacteria in Water and Water-Formed Deposits
Publisher: ASTM International
Year: 2015
ASTM C125-15 - Standard Terminology Relating to Concrete and Concrete Aggregates
Publisher: ASTM International
Year: 2015
ASTM E456-13ae2 - Standard Terminology Relating to Quality and Statistics
Publisher: ASTM International
Year: 2013
ASTM D2892-15 - Standard Test Method for Distillation of Crude Petroleum (15-Theoretical Plate Column)
Publisher: ASTM International
Year: 2015
ASTM D156-15 - Standard Test Method for Saybolt Color of Petroleum Products (Saybolt Chromometer Method)
Publisher: ASTM International
Year: 2015
ASTM C1222-13e1 - Standard Practice for Evaluation of Laboratories Testing Hydraulic Cement
Publisher: ASTM International
Year: 2013
ASTM F918-02 - Standard Specification for Noncarbonated Mechanically Refrigerated, Beverage Dispenser (Visible Product)
Publisher: ASTM International
Year: 2002
ASTM D5173-15 - Standard Guide for On-Line Monitoring of Total Organic Carbon in Water by Oxidation and Detection of Resulting Carbon Dioxide
Publisher: ASTM International
Year: 2015
ASTM F2372-15 - Standard Consumer Safety Performance Specification for Shopping Carts
Publisher: ASTM International
Year: 2015
ASTM C114-15 - Standard Test Methods for Chemical Analysis of Hydraulic Cement
Publisher: ASTM International
Year: 2015
ASTM F1898-15 - Standard Specification for Helmets for Non-Motorized Wheeled Vehicles Used by Infants and Toddlers
Publisher: ASTM International
Year: 2015
ASTM F2654-15 - Standard Specification for Airsoft Gun Warnings
Publisher: ASTM International
Year: 2015
ASTM E2709-14e1 - Standard Practice for Demonstrating Capability to Comply with an Acceptance Procedure
Publisher: ASTM International
Year: 2014
ASTM C1212-98(2015) - Standard Practice for Fabricating Ceramic Reference Specimens Containing Seeded Voids (Withdrawn 2018)
Publisher: ASTM International
Year: 2014
ASTM D3527-15 - Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
Publisher: ASTM International
Year: 2015
ASTM D4045-15 - Standard Test Method for Sulfur in Petroleum Products by Hydrogenolysis and Rateometric Colorimetry
Publisher: ASTM International
Year: 2015
ASTM D4290-15 - Standard Test Method for Determining the Leakage Tendencies of Automotive Wheel Bearing Grease Under Accelerated Conditions
Publisher: ASTM International
Year: 2015
ASTM F919-00 - Standard Specification for Slicing Machines, Food, Electric
Publisher: ASTM International
Year: 2000
ASTM D5771-15 - Standard Test Method for Cloud Point of Petroleum Products (Optical Detection Stepped Cooling Method)
Publisher: ASTM International
Year: 2015
ASTM D5772-15 - Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
Publisher: ASTM International
Year: 2015
ASTM D5773-15 - Standard Test Method for Cloud Point of Petroleum Products (Constant Cooling Rate Method)
Publisher: ASTM International
Year: 2015
ASTM D7153-15 - Standard Test Method for Freezing Point of Aviation Fuels (Automatic Laser Method)
Publisher: ASTM International
Year: 2015
ASTM D7154-15 - Standard Test Method for Freezing Point of Aviation Fuels (Automatic Fiber Optical Method)
Publisher: ASTM International
Year: 2015
ASTM B227-15 - Standard Specification for Hard-Drawn Copper-Clad Steel Wire
Publisher: ASTM International
Year: 2015
ASTM E662-15 - Standard Test Method for Specific Optical Density of Smoke Generated by Solid Materials
Publisher: ASTM International
Year: 2015
ASTM D5649-15 - Standard Test Method for Torque Strength of Adhesives Used on Threaded Fasteners
Publisher: ASTM International
Year: 2015
ASTM D7971-15 - Standard Guide for Measuring Roundness of Glass Spheres Using a Flowing Stream Digital Image Analyzer
Publisher: ASTM International
Year: 2015
ASTM E2881-13e1 - Standard Test Method for Extraction and Derivatization of Vegetable Oils and Fats from Fire Debris and Liquid Samples with Analysis by Gas Chromatography-Mass Spectrometry
Publisher: ASTM International
Year: 2013
ASTM F920-93(1999) - Standard Specification for Minimum Performance and Safety Requirements for Resuscitators Intended for Use With Humans (Withdrawn 2007)
Publisher: ASTM International
Year: 1998
ASTM C1424-10(2015) - Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2014
ASTM C1469-10(2015) - Standard Test Method for Shear Strength of Joints of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2014
ASTM E84-15a - Standard Test Method for Surface Burning Characteristics of Building Materials
Publisher: ASTM International
Year: 2015
ASTM E1740-15 - Standard Test Method for Determining the Heat Release Rate and Other Fire-Test-Response Characteristics of Wall Covering or Ceiling Covering Composites Using a Cone Calorimeter
Publisher: ASTM International
Year: 2015
ASTM C1624-05(2015) - Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing
Publisher: ASTM International
Year: 2014
ASTM F2679-15 - Standard Specification for 6 mm Projectiles Used with Airsoft Guns
Publisher: ASTM International
Year: 2015
ASTM F2748-15 - Standard Specification for Airsoft Guns
Publisher: ASTM International
Year: 2015
ASTM A213/A213M-15a - Standard Specification for Seamless Ferritic and Austenitic Alloy-Steel Boiler, Superheater, and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2015
ASTM C1683-10(2015) - Standard Practice for Size Scaling of Tensile Strengths Using Weibull Statistics for Advanced Ceramics
Publisher: ASTM International
Year: 2014
ASTM C20-00(2015) - Standard Test Methods for Apparent Porosity, Water Absorption, Apparent Specific Gravity, and Bulk Density of Burned Refractory Brick and Shapes by Boiling Water
Publisher: ASTM International
Year: 2015
ASTM F921-85(1996) - Standard Definition of Terms Relating to Hemostatic Forceps
Publisher: ASTM International
Year: 1995
ASTM E1739-95(2015) - Standard Guide for Risk-Based Corrective Action Applied at Petroleum Release Sites
Publisher: ASTM International
Year: 2015
ASTM F366-10(2015) - Standard Specification for Fixation Pins and Wires
Publisher: ASTM International
Year: 2015
ASTM D123-15 - Standard Terminology Relating to Textiles
Publisher: ASTM International
Year: 2015
ASTM E2733-10(2015) - Standard Guide for Investigation of Equipment Problems and Releases for Petroleum Underground Storage Tank Systems
Publisher: ASTM International
Year: 2015
ASTM B527-15 - Standard Test Method for Tap Density of Metal Powders and Compounds
Publisher: ASTM International
Year: 2015
ASTM F564-10(2015) - Standard Specification and Test Methods for Metallic Bone Staples
Publisher: ASTM International
Year: 2015
ASTM E2435-05(2015) - Standard Guide for Application of Engineering Controls to Facilitate Use or Redevelopment of Chemical-Affected Properties
Publisher: ASTM International
Year: 2015
ASTM E2081-00(2015) - Standard Guide for Risk-Based Corrective Action
Publisher: ASTM International
Year: 2015
ASTM C297/C297M-15 - Standard Test Method for Flatwise Tensile Strength of Sandwich Constructions
Publisher: ASTM International
Year: 2015
ASTM D2060-14e1 - Standard Test Methods for Measuring Zipper Dimensions
Publisher: ASTM International
Year: 2014
ASTM B210-00 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
Publisher: ASTM International
Year: 2000
ASTM F922-01 - Standard Test Method for Motor Life Evaluation of an Electric Motorized Nozzle
Publisher: ASTM International
Year: 2001
ASTM C92-95(2015) - Standard Test Methods for Sieve Analysis and Water Content of Refractory Materials
Publisher: ASTM International
Year: 2015
ASTM C135-96(2015) - Standard Test Method for True Specific Gravity of Refractory Materials by Water Immersion
Publisher: ASTM International
Year: 2015
ASTM D3235-15 - Standard Test Method for Solvent Extractables in Petroleum Waxes
Publisher: ASTM International
Year: 2015
ASTM F2129-15 - Standard Test Method for Conducting Cyclic Potentiodynamic Polarization Measurements to Determine the Corrosion Susceptibility of Small Implant Devices
Publisher: ASTM International
Year: 2015
ASTM D7467-15e1 - Standard Specification for Diesel Fuel Oil, Biodiesel Blend (B6 to B20)
Publisher: ASTM International
Year: 2014
ASTM D6772/D6772M-15 - Standard Test Method for Dimensional Stability of Sandwich Core Materials
Publisher: ASTM International
Year: 2015
ASTM D3171-15 - Standard Test Methods for Constituent Content of Composite Materials
Publisher: ASTM International
Year: 2015
ASTM C792-15 - Standard Test Method for Effects of Heat Aging on Weight Loss, Cracking, and Chalking of Elastomeric Sealants
Publisher: ASTM International
Year: 2015
ASTM A814/A814M-15e1 - Standard Specification for Cold-Worked Welded Austenitic Stainless Steel Pipe
Publisher: ASTM International
Year: 2015
ASTM C357-07(2015) - Standard Test Method for Bulk Density of Granular Refractory Materials
Publisher: ASTM International
Year: 2015
ASTM F923-00 - Standard Guide to Properties of High Visibility Materials Used to Improve Individual Safety (Withdrawn 2006)
Publisher: ASTM International
Year: 2000
ASTM C39/C39M-15 - Standard Test Method for Compressive Strength of Cylindrical Concrete Specimens
Publisher: ASTM International
Year: 2015
ASTM D7962-15 - Standard Practice for Determination of Minimum Immersion Depth and Assessment of Temperature Sensor Measurement Drift
Publisher: ASTM International
Year: 2015
ASTM D7039-15 - Standard Test Method for Sulfur in Gasoline, Diesel Fuel, Jet Fuel, Kerosine, Biodiesel, Biodiesel Blends, and Gasoline-Ethanol Blends by Monochromatic Wavelength Dispersive X-ray Fluorescence Spectrometry
Publisher: ASTM International
Year: 2015
ASTM F2091-15 - Standard Specification for Acetabular Prostheses
Publisher: ASTM International
Year: 2015
ASTM C914-09(2015) - Standard Test Method for Bulk Density and Volume of Solid Refractories by Wax Immersion
Publisher: ASTM International
Year: 2015
ASTM F602-09(2015) - Standard Criteria for Implantable Thermoset Epoxy Plastics
Publisher: ASTM International
Year: 2015
ASTM D3485-15 - Standard Specification for Coilable High Density Polyethylene (HDPE) Cable in Conduit (CIC)
Publisher: ASTM International
Year: 2015
ASTM E2231-15 - Standard Practice for Specimen Preparation and Mounting of Pipe and Duct Insulation Materials to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2015
ASTM A216/A216M-14e1 - Standard Specification for Steel Castings, Carbon, Suitable for Fusion Welding, for High-Temperature Service
Publisher: ASTM International
Year: 2014
ASTM C336-71(2015) - Standard Test Method for Annealing Point and Strain Point of Glass by Fiber Elongation
Publisher: ASTM International
Year: 2015
ASTM F924-90(1999) - Standard Test Method for Resistance to Puncture of Cushioned Resilient Floor Coverings
Publisher: ASTM International
Year: 1999
ASTM C623-92(2015) - Standard Test Method for Young's Modulus, Shear Modulus, and Poisson's Ratio for Glass and Glass-Ceramics by Resonance
Publisher: ASTM International
Year: 2015
ASTM C724-91(2015) - Standard Test Method for Acid Resistance of Ceramic Decorations on Architectural-Type Glass
Publisher: ASTM International
Year: 2015
ASTM C829-81(2015) - Standard Practices for Measurement of Liquidus Temperature of Glass by the Gradient Furnace Method
Publisher: ASTM International
Year: 2015
ASTM E207-08(2015) - Standard Test Method for Thermal EMF Test of Single Thermoelement Materials by Comparison with a Reference Thermoelement of Similar EMF-Temperature Properties
Publisher: ASTM International
Year: 2015
ASTM F14-80(2015) - Standard Practice for Making and Testing Reference Glass-Metal Bead-Seal
Publisher: ASTM International
Year: 2015
ASTM F79-69(2015) - Standard Specification for Type 101 Sealing Glass
Publisher: ASTM International
Year: 2015
ASTM F105-72(2015) - Standard Specification for Type 58 Borosilicate Sealing Glass
Publisher: ASTM International
Year: 2015
ASTM F144-80(2015) - Standard Practice for Making Reference Glass-Metal Sandwich Seal and Testing for Expansion Characteristics by Polarimetric Methods
Publisher: ASTM International
Year: 2015
ASTM C824-91(2015) - Standard Practice for Specimen Preparation for Determination of Linear Thermal Expansion of Vitreous Glass Enamels and Glass Enamel Frits by the Dilatometer Method
Publisher: ASTM International
Year: 2015
ASTM E2226-15 - Standard Practice for Application of Hose Stream
Publisher: ASTM International
Year: 2015
ASTM F925-02 - Standard Test Method for Resistance to Chemicals of Resilient Flooring
Publisher: ASTM International
Year: 2002
ASTM E2599-15 - Standard Practice for Specimen Preparation and Mounting of Reflective Insulation, Radiant Barrier and Vinyl Stretch Ceiling Materials for Building Applications to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2015
ASTM A698/A698M-15 - Standard Test Method for Magnetic Shield Efficiency in Attenuating Alternating Magnetic Fields
Publisher: ASTM International
Year: 2015
ASTM E2404-15 - Standard Practice for Specimen Preparation and Mounting of Textile, Paper or Polymeric (Including Vinyl) Wall or Ceiling Coverings, and of Facings and Wood Veneers Intended to be Applied on Site Over a Wood Substrate, to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2015
ASTM D789-15 - Standard Test Methods for Determination of Solution Viscosities of Polyamide (PA)
Publisher: ASTM International
Year: 2015
ASTM B16/B16M-10(2015) - Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
Publisher: ASTM International
Year: 2015
ASTM A788/A788M-15 - Standard Specification for Steel Forgings, General Requirements
Publisher: ASTM International
Year: 2015
ASTM E1360-05(2015) - Standard Practice for Specifying Color by Using the Optical Society of America Uniform Color Scales System
Publisher: ASTM International
Year: 2015
ASTM B472-10(2015) - Standard Specification for Nickel Alloy Billets and Bars for Reforging
Publisher: ASTM International
Year: 2015
ASTM B710-04(2015) - Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
Publisher: ASTM International
Year: 2015
ASTM B892-10(2015) - Standard Specification for ACuZinc5
Publisher: ASTM International
Year: 2015
ASTM F926-02 - Standard Specification for Cautionary Labeling of Portable Kerosine and Diesel Containers for Consumer Use
Publisher: ASTM International
Year: 2002
ASTM B894-10(2015) - Standard Specification for ACuZinc5
Publisher: ASTM International
Year: 2015
ASTM B794-97(2015) - Standard Test Method for Durability Wear Testing of Separable Electrical Connector Systems Using Electrical Resistance Measurements
Publisher: ASTM International
Year: 2015
ASTM B826-09(2015) - Standard Test Method for Monitoring Atmospheric Corrosion Tests by Electrical Resistance Probes
Publisher: ASTM International
Year: 2015
ASTM B885-09(2015) - Standard Test Method for Presence of Foreign Matter on Printed Wiring Board Contacts
Publisher: ASTM International
Year: 2015
ASTM B865-04(2015) - Standard Specification for Precipitation Hardening Nickel-Copper-Aluminum Alloy (UNS N05500) Bar, Rod, Wire, Forgings, and Forging Stock
Publisher: ASTM International
Year: 2015
ASTM F639-09(2015) - Standard Specification for Polyethylene Plastics for Medical Applications
Publisher: ASTM International
Year: 2015
ASTM B737-10(2015) - Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
Publisher: ASTM International
Year: 2015
ASTM D7264/D7264M-15 - Standard Test Method for Flexural Properties of Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2015
ASTM F624-09(2015)e1 - Standard Guide for Evaluation of Thermoplastic Polyurethane Solids and Solutions for Biomedical Applications
Publisher: ASTM International
Year: 2015
ASTM F665-09(2015) - Standard Classification for Vinyl Chloride Plastics Used in Biomedical Application
Publisher: ASTM International
Year: 2015
ASTM A1008/A1008M-15 - Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Solution Hardened, and Bake Hardenable
Publisher: ASTM International
Year: 2015
ASTM B744/B744M-15 - Standard Specification for Aluminum Alloy Sheet for Corrugated Aluminum Pipe
Publisher: ASTM International
Year: 2015
ASTM B108/B108M-15 - Standard Specification for Aluminum-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 2015
ASTM E308-15 - Standard Practice for Computing the Colors of Objects by Using the CIE System
Publisher: ASTM International
Year: 2015
ASTM E2758-15a - Standard Guide for Selection and Use of Wideband, Low Temperature Infrared Thermometers
Publisher: ASTM International
Year: 2015
ASTM E2579-15 - Standard Practice for Specimen Preparation and Mounting of Wood Products to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2015
ASTM D7933-15 - Standard Test Method for Engine Coolant Stagnation in Flux-Brazed Aluminum Heat Exchangers
Publisher: ASTM International
Year: 2015
ASTM B169/B169M-15 - Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2015
ASTM B422/B422M-15 - Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
Publisher: ASTM International
Year: 2015
ASTM A1084-15 - Standard Test Method for Detecting Detrimental Phases in Lean Duplex Austenitic/Ferritic Stainless Steels
Publisher: ASTM International
Year: 2015
ASTM F928-02 - Standard Test Methods for Edge Contour of Circular Semiconductor Wafers and Rigid Disk Substrates (Withdrawn 2003)
Publisher: ASTM International
Year: 2002
ASTM A966/A966M-15 - Standard Practice for Magnetic Particle Examination of Steel Forgings Using Alternating Current
Publisher: ASTM International
Year: 2015
ASTM F404-14a - Standard Consumer Safety Specification for High Chairs
Publisher: ASTM International
Year: 2014
ASTM E2978-15 - Standard Guide for Screening and Training of Assessors and a General Approach for the Sensory Evaluation of Toothpaste Appearance, Flavor, and Texture
Publisher: ASTM International
Year: 2015
ASTM D7778-15 - Standard Guide for Conducting an Interlaboratory Study to Determine the Precision of a Test Method
Publisher: ASTM International
Year: 2015
ASTM F754-08(2015) - Standard Specification for Implantable Polytetrafluoroethylene (PTFE) Sheet, Tube, and Rod Shapes Fabricated from Granular Molding Powders
Publisher: ASTM International
Year: 2015
ASTM D1876-08(2015)e1 - Standard Test Method for Peel Resistance of Adhesives (T-Peel Test)
Publisher: ASTM International
Year: 2015
ASTM D4485-15a - Standard Specification for Performance of Active API Service Category Engine Oils
Publisher: ASTM International
Year: 2015
ASTM F2005-05(2015) - Standard Terminology for Nickel-Titanium Shape Memory Alloys
Publisher: ASTM International
Year: 2015
ASTM A275/A275M-15 - Standard Practice for Magnetic Particle Examination of Steel Forgings
Publisher: ASTM International
Year: 2015
ASTM F2778-09(2015) - Standard Test Method for Measurement of Percent Crystallinity of Polyetheretherketone (PEEK) Polymers by Means of Specular Reflectance Fourier Transform Infrared Spectroscopy (R-FTIR)
Publisher: ASTM International
Year: 2015
ASTM F929-85(1999) - Standard Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-Marine Mammals (Withdrawn 2002)
Publisher: ASTM International
Year: 1999
ASTM A418/A418M-15 - Standard Practice for Ultrasonic Examination of Turbine and Generator Steel Rotor Forgings
Publisher: ASTM International
Year: 2015
ASTM A745/A745M-15 - Standard Practice for Ultrasonic Examination of Austenitic Steel Forgings
Publisher: ASTM International
Year: 2015
ASTM A372/A372M-15 - Standard Specification for Carbon and Alloy Steel Forgings for Thin-Walled Pressure Vessels
Publisher: ASTM International
Year: 2015
ASTM A939/A939M-15 - Standard Practice for Ultrasonic Examination from Bored Surfaces of Cylindrical Forgings
Publisher: ASTM International
Year: 2015
ASTM D5523-15 - Standard Test Method for Polyurethane Raw Materials: Acidity by Argentometric Determination of Hydrolyzable Chlorine in Monomeric, Aromatic Isocyanates
Publisher: ASTM International
Year: 2015
ASTM E1820-13e1 - Standard Test Method for Measurement of Fracture Toughness
Publisher: ASTM International
Year: 2013
ASTM C186-15a - Standard Test Method for Heat of Hydration of Hydraulic Cement
Publisher: ASTM International
Year: 2015
ASTM D1552-15 - Standard Test Method for Sulfur in Petroleum Products by High Temperature Combustion and IR Detection
Publisher: ASTM International
Year: 2015
ASTM D323-15 - Standard Test Method for Vapor Pressure of Petroleum Products (Reid Method)
Publisher: ASTM International
Year: 2015
ASTM C1116/C1116M-10a(2015) - Standard Specification for Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2015
ASTM F930-85(1993)e1 - Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-Rocky Shores (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM D4815-15a - Standard Test Method for Determination of MTBE, ETBE, TAME, DIPE, tertiary-Amyl Alcohol and C1 to C4 Alcohols in Gasoline by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F2960-15 - Standard Practice for Permanent Amusement Railway Ride Tracks and Related Devices
Publisher: ASTM International
Year: 2015
ASTM F3101-15 - Standard Specification for Unsupervised Public Use Outdoor Fitness Equipment
Publisher: ASTM International
Year: 2015
ASTM F2089-15 - Standard Practice for Language Interpreting
Publisher: ASTM International
Year: 2015
ASTM F2343-15 - Standard Test Method for Livestock, Meat, and Poultry Evaluation Devices
Publisher: ASTM International
Year: 2015
ASTM F1749-15 - Standard Specification for Fitness Equipment and Fitness Facility Safety Signage and Labels
Publisher: ASTM International
Year: 2015
ASTM A1064/A1064M-15 - Standard Specification for Carbon-Steel Wire and Welded Wire Reinforcement, Plain and Deformed, for Concrete
Publisher: ASTM International
Year: 2015
ASTM A580/A580M-15 - Standard Specification for Stainless Steel Wire
Publisher: ASTM International
Year: 2015
ASTM E1323-15 - Standard Guide for Evaluating Laboratory Measurement Practices and the Statistical Analysis of the Resulting Data
Publisher: ASTM International
Year: 2015
ASTM D6322-15 - Standard Guide to International Test Methods Associated with Textile Care Procedures
Publisher: ASTM International
Year: 2015
ASTM F931-85(1999) - Standard Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response- Seagrasses (Withdrawn 2002)
Publisher: ASTM International
Year: 1999
ASTM D7038-15 - Standard Test Method for Evaluation of Moisture Corrosion Resistance of Automotive Gear Lubricants
Publisher: ASTM International
Year: 2015
ASTM D3404-15 - Standard Guide for Measuring Matric Potential in Vadose Zone Using Tensiometers
Publisher: ASTM International
Year: 2015
ASTM F2818-10(2014)e1 - Standard Specification for Specification for Crosslinked Polyethylene (PEX) Material Gas Pressure Pipe and Tubing
Publisher: ASTM International
Year: 2014
ASTM E2071-00(2015) - Standard Practice for Calculating Heat of Vaporization or Sublimation from Vapor Pressure Data
Publisher: ASTM International
Year: 2015
ASTM E1868-10(2015) - Standard Test Methods for Loss-On-Drying by Thermogravimetry
Publisher: ASTM International
Year: 2015
ASTM G118-02(2015) - Standard Guide for Recommended Format of Wear Test Data Suitable for Databases (Withdrawn 2016)
Publisher: ASTM International
Year: 2015
ASTM B925-15 - Standard Practices for Production and Preparation of Powder Metallurgy (PM) Test Specimens
Publisher: ASTM International
Year: 2015
ASTM D2221-01(2015) - Standard Test Method for Creep Properties of Package Cushioning Materials
Publisher: ASTM International
Year: 2015
ASTM B516-15 - Standard Specification for Welded Nickel-Chromium-Iron Alloy (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, and UNS N06693) Tubes
Publisher: ASTM International
Year: 2015
ASTM B398/B398M-15 - Standard Specification for Aluminum-Alloy 6201-T81 and 6201-T83 Wire for Electrical Purposes
Publisher: ASTM International
Year: 2015
ASTM G138-96 - Standard Test Method for Calibration of a Spectroradiometer Using a Standard Source of Irradiance
Publisher: ASTM International
Year: 1996
ASTM B210M-00 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes [Metric]
Publisher: ASTM International
Year: 2000
ASTM B754-10(2015)e1 - Standard Test Method for Measuring and Recording the Deviations from Flatness in Copper and Copper Alloy Strip
Publisher: ASTM International
Year: 2015
ASTM D2265-15 - Standard Test Method for Dropping Point of Lubricating Grease Over Wide Temperature Range
Publisher: ASTM International
Year: 2015
ASTM A503/A503M-15 - Standard Specification for Ultrasonic Examination of Forged Crankshafts
Publisher: ASTM International
Year: 2015
ASTM A1094/A1094M-15 - Standard Specification for Continuous Hot-Dip Galvanized Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM E1361-02(2014)e1 - Standard Guide for Correction of Interelement Effects in X-Ray Spectrometric Analysis
Publisher: ASTM International
Year: 2014
ASTM E255-07(2014) - Standard Practice for Sampling Copper and Copper Alloys for the Determination of Chemical Composition
Publisher: ASTM International
Year: 2014
ASTM UOP987-15 - Low Trace Sulfur in Liquid Hydrocarbons by Oxidative Combustion with Ultraviolet Fluorescence Detection
Publisher: ASTM International
Year: 2014
ASTM C985M-15 - Standard Specification for Nonreinforced Concrete Specified Strength Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2015
ASTM B93/B93M-15 - Standard Specification for Magnesium Alloys in Ingot Form for Sand Castings, Permanent Mold Castings, and Die Castings
Publisher: ASTM International
Year: 2015
ASTM B937-15 - Standard Specification for Copper-Beryllium Seamless Tube (UNS Nos. C17500 and C17510)
Publisher: ASTM International
Year: 2015
ASTM F933-85(1994)e1 - Guide for Evaluation of Oil Water Separation Systems for Spilled Oil Recovery Applications (Withdrawn 2001)
Publisher: ASTM International
Year: 1993
ASTM F1695-03(2015) - Standard Test Method for Performance of Underfired Broilers
Publisher: ASTM International
Year: 2015
ASTM F1784-97(2015) - Standard Test Method for Performance of a Pasta Cooker
Publisher: ASTM International
Year: 2015
ASTM D3580-95(2015) - Standard Test Methods for Vibration (Vertical Linear Motion) Test of Products
Publisher: ASTM International
Year: 2015
ASTM G190-15 - Standard Guide for Developing and Selecting Wear Tests
Publisher: ASTM International
Year: 2015
ASTM D5293-15 - Standard Test Method for Apparent Viscosity of Engine Oils and Base Stocks Between –10 °C and –35 °C Using Cold-Cranking Simulator
Publisher: ASTM International
Year: 2015
ASTM D4464-15 - Standard Test Method for Particle Size Distribution of Catalytic Materials by Laser Light Scattering
Publisher: ASTM International
Year: 2015
ASTM D6681-15 - Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine—Caterpillar 1P Test Procedure
Publisher: ASTM International
Year: 2015
ASTM D5579-15 - Standard Test Method for Evaluating the Thermal Stability of Manual Transmission Lubricants in a Cyclic Durability Test
Publisher: ASTM International
Year: 2015
ASTM D613-15a - Standard Test Method for Cetane Number of Diesel Fuel Oil
Publisher: ASTM International
Year: 2015
ASTM D7111-15 - Standard Test Method for Determination of Trace Elements in Middle Distillate Fuels by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2015
ASTM F934-96 - Standard Specification for Standard Colors for Polymer-Coated Chain Link Fence Materials
Publisher: ASTM International
Year: 1996
ASTM D2392-15 - Standard Test Method for Color of Dyed Aviation Gasolines
Publisher: ASTM International
Year: 2015
ASTM E799-03(2015) - Standard Practice for Determining Data Criteria and Processing for Liquid Drop Size Analysis
Publisher: ASTM International
Year: 2015
ASTM E1858-08(2015)e1 - Standard Test Methods for Determining Oxidation Induction Time of Hydrocarbons by Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2015
ASTM F1236-15 - Standard Guide for Visual Inspection of Electrical Protective Rubber Products
Publisher: ASTM International
Year: 2015
ASTM F819-10(2015) - Standard Terminology Relating to Electrical Protective Equipment for Workers
Publisher: ASTM International
Year: 2015
ASTM F2174-02(2015) - Standard Practice for Verifying Acoustic Emission Sensor Response
Publisher: ASTM International
Year: 2015
ASTM F2715-09(2015) - Standard Specification for Temporary Protective Equipotential Bond Mat To Be Used on De-Energized Equipment
Publisher: ASTM International
Year: 2015
ASTM B61-15 - Standard Specification for Steam or Valve Bronze Castings
Publisher: ASTM International
Year: 2015
ASTM D7960-14 - Standard Specification for Unleaded Aviation Gasoline Test Fuel
Publisher: ASTM International
Year: 2014
ASTM F1955-15 - Standard Test Method for Flammability of Sleeping Bags
Publisher: ASTM International
Year: 2015
ASTM F935-00 - Standard Test Method for Comparing Cover-Up Correction Media
Publisher: ASTM International
Year: 2000
ASTM F3118-15 - Standard Consumer Safety Specification for Infant Inclined Sleep Products
Publisher: ASTM International
Year: 2015
ASTM D4168-95(2015) - Standard Test Methods for Transmitted Shock Characteristics of Foam-in-Place Cushioning Materials
Publisher: ASTM International
Year: 2015
ASTM F914/F914M-15 - Standard Test Method for Acoustic Emission for Aerial Personnel Devices Without Supplemental Load Handling Attachments
Publisher: ASTM International
Year: 2015
ASTM A849-15 - Standard Specification for Post-Applied Coatings, Pavings, and Linings for Corrugated Steel Sewer and Drainage Pipe
Publisher: ASTM International
Year: 2015
ASTM F1430/F1430M-15 - Standard Test Method for Acoustic Emission Testing of Insulated and Non-Insulated Aerial Personnel Devices with Supplemental Load Handling Attachments
Publisher: ASTM International
Year: 2015
ASTM F1797-15 - Standard Test Method for Acoustic Emission Testing of Insulated and Non-Insulated Digger Derricks
Publisher: ASTM International
Year: 2015
ASTM B62-15 - Standard Specification for Composition Bronze or Ounce Metal Castings
Publisher: ASTM International
Year: 2015
ASTM B763/B763M-15 - Standard Specification for Copper Alloy Sand Castings for Valve Applications
Publisher: ASTM International
Year: 2015
ASTM B770-15 - Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
Publisher: ASTM International
Year: 2015
ASTM D3764-15 - Standard Practice for Validation of the Performance of Process Stream Analyzer Systems
Publisher: ASTM International
Year: 2015
ASTM F1719-96 - Standard Specification for Image-Interactive Stereotactic and Localization Systems
Publisher: ASTM International
Year: 1995
ASTM C1809-15 - Standard Practice for Preparation of Specimens and Reporting of Results for Permeance Testing of Pressure Sensitive Adhesive Sealed Joints in Insulation Vapor Retarders
Publisher: ASTM International
Year: 2015
ASTM C991-15 - Standard Specification for Flexible Fibrous Glass Insulation for Metal Buildings
Publisher: ASTM International
Year: 2015
ASTM A320/A320M-15 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for Low-Temperature Service
Publisher: ASTM International
Year: 2015
ASTM D5077-90(2015) - Standard Terminology Relating to Electrostatic Discharge (ESD) Packaging Materials
Publisher: ASTM International
Year: 2015
ASTM D5112-98(2015) - Standard Test Method for Vibration (Horizontal Linear Motion) Test of Products
Publisher: ASTM International
Year: 2015
ASTM F2981-15 - Standard Test Method for Verifying Nonporous Flexible Barrier Material Resistance to the Passage of Air
Publisher: ASTM International
Year: 2015
ASTM D642-15 - Standard Test Method for Determining Compressive Resistance of Shipping Containers, Components, and Unit Loads
Publisher: ASTM International
Year: 2015
ASTM D5663-15 - Standard Guide for Validating Recycled Content in Packaging Paper and Paperboard
Publisher: ASTM International
Year: 2015
ASTM D5277-92(2015) - Standard Test Method for Performing Programmed Horizontal Impacts Using an Inclined Impact Tester
Publisher: ASTM International
Year: 2015
ASTM D5570/D5570M-10(2015) - Standard Test Method for Water Resistance of Tape and Adhesives Used as Box Closure
Publisher: ASTM International
Year: 2015
ASTM F939-99 - Standard Practice for Selection of Release Torque Values for Alpine Ski Bindings
Publisher: ASTM International
Year: 1999
ASTM F2824-10(2015) - Standard Test Method for Mechanical Seal Strength Testing for Round Cups and Bowl Containers with Flexible Peelable Lids
Publisher: ASTM International
Year: 2015
ASTM D3475-15 - Standard Classification of Child-Resistant Packages
Publisher: ASTM International
Year: 2015
ASTM B745/B745M-15 - Standard Specification for Corrugated Aluminum Pipe for Sewers and Drains
Publisher: ASTM International
Year: 2015
ASTM A350/A350M-15 - Standard Specification for Carbon and Low-Alloy Steel Forgings, Requiring Notch Toughness Testing for Piping Components
Publisher: ASTM International
Year: 2015
ASTM C832-00(2015) - Standard Test Method of Measuring Thermal Expansion and Creep of Refractories Under Load
Publisher: ASTM International
Year: 2015
ASTM F2945-15 - Standard Specification for Polyamide 11 Gas Pressure Pipe, Tubing, and Fittings
Publisher: ASTM International
Year: 2015
ASTM A494/A494M-15 - Standard Specification for Castings, Nickel and Nickel Alloy
Publisher: ASTM International
Year: 2015
ASTM A760/A760M-15 - Standard Specification for Corrugated Steel Pipe, Metallic-Coated for Sewers and Drains
Publisher: ASTM International
Year: 2015
ASTM A762/A762M-15 - Standard Specification for Corrugated Steel Pipe, Polymer Precoated for Sewers and Drains
Publisher: ASTM International
Year: 2015
ASTM A796/A796M-15 - Standard Practice for Structural Design of Corrugated Steel Pipe, Pipe-Arches, and Arches for Storm and Sanitary Sewers and Other Buried Applications
Publisher: ASTM International
Year: 2015
ASTM F940-99 - Standard Practice for Quality Control Receipt Inspection Procedures for Protective Coatings (Paint), Used in Marine Construction and Shipbuilding
Publisher: ASTM International
Year: 1999
ASTM F1854-15 - Standard Test Method for Stereological Evaluation of Porous Coatings on Medical Implants
Publisher: ASTM International
Year: 2015
ASTM C406/C406M-15 - Standard Specification for Roofing Slate
Publisher: ASTM International
Year: 2015
ASTM E2307-15a - Standard Test Method for Determining Fire Resistance of Perimeter Fire Barriers Using Intermediate-Scale, Multi-story Test Apparatus
Publisher: ASTM International
Year: 2015
ASTM F1785-97(2015) - Standard Test Method for Performance of Steam Kettles
Publisher: ASTM International
Year: 2015
ASTM F1787-98(2015) - Standard Test Method for Performance of Rotisserie Ovens
Publisher: ASTM International
Year: 2015
ASTM F667/F667M-15 - Standard Specification for 3 through 24 in. Corrugated Polyethylene Pipe and Fittings
Publisher: ASTM International
Year: 2015
ASTM C133-97(2015) - Standard Test Methods for Cold Crushing Strength and Modulus of Rupture of Refractories
Publisher: ASTM International
Year: 2015
ASTM F2068-15 - Standard Specification for Femoral Prostheses—Metallic Implants
Publisher: ASTM International
Year: 2015
ASTM F3047M-15 - Standard Guide for High Demand Hip Simulator Wear Testing of Hard-on-hard Articulations
Publisher: ASTM International
Year: 2015
ASTM F2202-02(2015) - Standard Specification for Slow Cook/Hold Ovens and Hot Food Holding Cabinets
Publisher: ASTM International
Year: 2015
ASTM F941-99 - Standard Practice for Inspection of Marine Surface Preparation and Coating Application
Publisher: ASTM International
Year: 1999
ASTM F2237-03(2015) - Standard Test Method for Performance of Upright Overfired Broilers
Publisher: ASTM International
Year: 2015
ASTM F2875-10(2015) - Standard Guide for Laboratory Requirements Necessary to Test Commercial Cooking and Warming Appliances to ASTM Test Methods
Publisher: ASTM International
Year: 2015
ASTM D4255/D4255M-15 - Standard Test Method for In-Plane Shear Properties of Polymer Matrix Composite Materials by the Rail Shear Method
Publisher: ASTM International
Year: 2015
ASTM D7332/D7332M-15 - Standard Test Method for Measuring the Fastener Pull-Through Resistance of a Fiber-Reinforced Polymer Matrix Composite
Publisher: ASTM International
Year: 2015
ASTM E72-15 - Standard Test Methods of Conducting Strength Tests of Panels for Building Construction
Publisher: ASTM International
Year: 2015
ASTM A511/A511M-15a - Standard Specification for Seamless Stainless Steel Mechanical Tubing
Publisher: ASTM International
Year: 2015
ASTM B49-15 - Standard Specification for Copper Rod for Electrical Purposes
Publisher: ASTM International
Year: 2015
ASTM D7522/D7522M-15 - Standard Test Method for Pull-Off Strength for FRP Laminate Systems Bonded to Concrete Substrate
Publisher: ASTM International
Year: 2015
ASTM F1960-15 - Standard Specification for Cold Expansion Fittings with PEX Reinforcing Rings for Use with Cross-linked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2015
ASTM D3236-15 - Standard Test Method for Apparent Viscosity of Hot Melt Adhesives and Coating Materials
Publisher: ASTM International
Year: 2015
ASTM F942-93 - Standard Guide for Selection of Test Methods for Interlayer Materials for Aerospace Transparent Enclosures
Publisher: ASTM International
Year: 1992
ASTM E2218-14e1 - Standard Test Method for Determining Forming Limit Curves
Publisher: ASTM International
Year: 2014
ASTM D4402/D4402M-15 - Standard Test Method for Viscosity Determination of Asphalt at Elevated Temperatures Using a Rotational Viscometer
Publisher: ASTM International
Year: 2015
ASTM D94-07(2012)e1 - Standard Test Methods for Saponification Number of Petroleum Products
Publisher: ASTM International
Year: 2012
ASTM D5708-12e1 - Standard Test Methods for Determination of Nickel, Vanadium, and Iron in Crude Oils and Residual Fuels by Inductively Coupled Plasma (ICP) Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2012
ASTM A335/A335M-15 - Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2015
ASTM D4255/D4255M-15a - Standard Test Method for In-Plane Shear Properties of Polymer Matrix Composite Materials by the Rail Shear Method
Publisher: ASTM International
Year: 2015
ASTM D7332/D7332M-15a - Standard Test Method for Measuring the Fastener Pull-Through Resistance of a Fiber-Reinforced Polymer Matrix Composite
Publisher: ASTM International
Year: 2015
ASTM D1025-10(2015)e1 - Standard Test Method for Nonvolatile Residue of Polymerization-Grade Butadiene
Publisher: ASTM International
Year: 2015
ASTM C285-10(2015)e1 - Standard Test Methods for Sieve Analysis of Wet-Milled and Dry-Milled Porcelain Enamel
Publisher: ASTM International
Year: 2015
ASTM F3021-15 - Standard Specification for Universal Design of Fitness Equipment for Inclusive Use by Persons with Functional Limitations and Impairments
Publisher: ASTM International
Year: 2015
ASTM F944-97 - Standard Specification for Properties of Adult Alpine Ski Boots (Withdrawn 2004)
Publisher: ASTM International
Year: 1997
ASTM D2624-15 - Standard Test Methods for Electrical Conductivity of Aviation and Distillate Fuels
Publisher: ASTM International
Year: 2015
ASTM C374-14(2015)e1 - Standard Test Methods for Fusion Flow of Porcelain Enamel Frits (Flow-Button Methods)
Publisher: ASTM International
Year: 2015
ASTM D2416-84(2015)e1 - Standard Test Method for Coking Value of Tar and Pitch (Modified Conradson)
Publisher: ASTM International
Year: 2015
ASTM D71-94(2015)e1 - Standard Test Method for Relative Density of Solid Pitch and Asphalt (Displacement Method)
Publisher: ASTM International
Year: 2015
ASTM D4296-83(2015)e1 - Standard Practice for Sampling Pitch
Publisher: ASTM International
Year: 2015
ASTM C1761/C1761M-15 - Standard Specification for Lightweight Aggregate for Internal Curing of Concrete
Publisher: ASTM International
Year: 2015
ASTM E488/E488M-15 - Standard Test Methods for Strength of Anchors in Concrete Elements
Publisher: ASTM International
Year: 2015
ASTM C617/C617M-15 - Standard Practice for Capping Cylindrical Concrete Specimens
Publisher: ASTM International
Year: 2015
ASTM C39/C39M-15a - Standard Test Method for Compressive Strength of Cylindrical Concrete Specimens
Publisher: ASTM International
Year: 2015
ASTM D5018-89(2015)e1 - Standard Test Method for Shear Viscosity of Coal-Tar and Petroleum Pitches
Publisher: ASTM International
Year: 2015
ASTM F1762-02 - Standard Practice for Exposing a Membrane Switch to Variation in Atmospheric Pressure
Publisher: ASTM International
Year: 2002
ASTM F945-01 - Standard Test Method for Stress-Corrosion of Titanium Alloys by Aircraft Engine Cleaning Materials
Publisher: ASTM International
Year: 2001
ASTM E2428-14 - Standard Practice for Calibration of Torque-Measuring Instruments for Verifying the Torque Indication of Torque Testing Machines
Publisher: ASTM International
Year: 2014
ASTM D4725-15 - Standard Terminology for Engine Coolants and Related Fluids
Publisher: ASTM International
Year: 2015
ASTM C78/C78M-15 - Standard Test Method for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
Publisher: ASTM International
Year: 2015
ASTM C94/C94M-15 - Standard Specification for Ready-Mixed Concrete
Publisher: ASTM International
Year: 2015
ASTM E1600-15 - Standard Test Methods for Determination of Gold in Cyanide Solutions
Publisher: ASTM International
Year: 2015
ASTM D7621-15 - Standard Test Method for Determination of Hydrogen Sulfide in Fuel Oils by Rapid Liquid Phase Extraction
Publisher: ASTM International
Year: 2015
ASTM D6074-15 - Standard Guide for Characterizing Hydrocarbon Lubricant Base Oils
Publisher: ASTM International
Year: 2015
ASTM D228/D228M-15 - Standard Test Methods for Sampling, Testing, and Analysis of Asphalt Roll Roofing, Cap Sheets, and Shingles Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2015
ASTM E2943-15 - Standard Guide for Two-Sample Acceptance and Preference Testing with Consumers
Publisher: ASTM International
Year: 2015
ASTM F770-15 - Standard Practice for Ownership, Operation, Maintenance, and Inspection of Amusement Rides and Devices
Publisher: ASTM International
Year: 2015
ASTM F946-85(1996) - Standard Guide for Establishing Security Seal Control and Accountability Procedures
Publisher: ASTM International
Year: 1995
ASTM D6609-08(2015) - Standard Guide for Part-Stream Sampling of Coal
Publisher: ASTM International
Year: 2015
ASTM D5304-15 - Standard Test Method for Assessing Middle Distillate Fuel Storage Stability by Oxygen Overpressure
Publisher: ASTM International
Year: 2015
ASTM D4419-90(2015) - Standard Test Method for Measurement of Transition Temperatures of Petroleum Waxes by Differential Scanning Calorimetry (DSC)
Publisher: ASTM International
Year: 2015
ASTM D6470-99(2015) - Standard Test Method for Salt in Crude Oils (Potentiometric Method)
Publisher: ASTM International
Year: 2015
ASTM D4807-05(2015) - Standard Test Method for Sediment in Crude Oil by Membrane Filtration
Publisher: ASTM International
Year: 2015
ASTM D4423-10(2015) - Standard Test Method for Determination of Carbonyls in C4 Hydrocarbons
Publisher: ASTM International
Year: 2015
ASTM D7669-15 - Standard Guide for Practical Lubricant Condition Data Trend Analysis
Publisher: ASTM International
Year: 2015
ASTM E2428-15 - Standard Practice for Calibration of Torque-Measuring Instruments for Verifying the Torque Indication of Torque Testing Machines
Publisher: ASTM International
Year: 2015
ASTM UOP602-15 - Soxhlet Extraction of Catalyst
Publisher: ASTM International
Year: 2015
ASTM E2428-15a - Standard Practice for Calibration and Verification of Torque Transducers
Publisher: ASTM International
Year: 2015
ASTM F947-85(1996) - Standard Test Method for Determining Low-Level X-Radiation Sensitivity of Photographic Films (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM F3022-15 - Standard Test Method for Evaluating the Universal Design of Fitness Equipment for Inclusive Use by Persons with Functional Limitations and Impairments
Publisher: ASTM International
Year: 2015
ASTM D5839-15 - Standard Test Method for Trace Element Analysis of Hazardous Waste Fuel by Energy-Dispersive X-Ray Fluorescence Spectrometry
Publisher: ASTM International
Year: 2015
ASTM D7223-11(2015) - Standard Specification for Aviation Certification Turbine Fuel
Publisher: ASTM International
Year: 2015
ASTM D7524-10(2015) - Standard Test Method for Determination of Static Dissipater Additives (SDA) in Aviation Turbine Fuel and Middle Distillate Fuels—High Performance Liquid Chromatograph (HPLC) Method
Publisher: ASTM International
Year: 2015
ASTM D7453-09(2015) - Standard Practice for Sampling of Petroleum Products for Analysis by Process Stream Analyzers and for Process Stream Analyzer System Validation
Publisher: ASTM International
Year: 2015
ASTM A463/A463M-10(2015) - Standard Specification for Steel Sheet, Aluminum-Coated, by the Hot-Dip Process
Publisher: ASTM International
Year: 2015
ASTM D2178/D2178M-15 - Standard Specification for Asphalt Glass Felt Used in Roofing and Waterproofing
Publisher: ASTM International
Year: 2015
ASTM A780/A780M-09(2015) - Standard Practice for Repair of Damaged and Uncoated Areas of Hot-Dip Galvanized Coatings
Publisher: ASTM International
Year: 2015
ASTM A917-08(2015) - Standard Specification for Steel Sheet, Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface (General Requirements)
Publisher: ASTM International
Year: 2015
ASTM A1068-10(2015) - Standard Practice for Life-Cycle Cost Analysis of Corrosion Protection Systems on Iron and Steel Products
Publisher: ASTM International
Year: 2015
ASTM E1862-97e1 - Standard Test Methods for Measuring and Compensating for Reflected Temperature Using Infrared Imaging Radiometers
Publisher: ASTM International
Year: 1996
ASTM C614-10(2015) - Standard Test Method for Alkali Resistance of Porcelain Enamels
Publisher: ASTM International
Year: 2015
ASTM C282-10(2015) - Standard Test Method for Acid Resistance of Porcelain Enamels (Citric Acid Spot Test)
Publisher: ASTM International
Year: 2015
ASTM A1065/A1065M-15 - Standard Specification for Cold-Formed Electric-Fusion (Arc) Welded High-Strength Low–Alloy Structural Tubing in Shapes, with 50 ksi [345 MPa] Minimum Yield Point
Publisher: ASTM International
Year: 2015
ASTM D7700-15 - Standard Guide for Selecting Test Methods for Geomembrane Seams
Publisher: ASTM International
Year: 2015
ASTM A787/A787M-15 - Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
Publisher: ASTM International
Year: 2015
ASTM E2977-15 - Standard Practice for Measuring and Reporting Performance of Fourier-Transform Nuclear Magnetic Resonance (FT-NMR) Spectrometers for Liquid Samples
Publisher: ASTM International
Year: 2015
ASTM C1017/C1017M-13e1 - Standard Specification for Chemical Admixtures for Use in Producing Flowing Concrete
Publisher: ASTM International
Year: 2013
ASTM A513/A513M-15 - Standard Specification for Electric-Resistance-Welded Carbon and Alloy Steel Mechanical Tubing
Publisher: ASTM International
Year: 2015
ASTM E8/E8M-15 - Standard Test Methods for Tension Testing of Metallic Materials
Publisher: ASTM International
Year: 2015
ASTM D7465/D7465M-15 - Standard Specification for Ethylene Propylene Diene Terpolymer (EPDM) Sheet Used In Geomembrane Applications
Publisher: ASTM International
Year: 2015
ASTM E1865-97(2002) - Standard Guide for Open-Path Fourier Transform Infrared (OP/FT-IR) Monitoring of Gases and Vapors in Air
Publisher: ASTM International
Year: 1997
ASTM F1789-15 - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2015
ASTM E1391-03(2014) - Standard Guide for Collection, Storage, Characterization, and Manipulation of Sediments for Toxicological Testing and for Selection of Samplers Used to Collect Benthic Invertebrates
Publisher: ASTM International
Year: 2014
ASTM E1525-02(2014) - Standard Guide for Designing Biological Tests with Sediments
Publisher: ASTM International
Year: 2014
ASTM E2205/E2205M-02(2014) - Standard Guide for Risk-Based Corrective Action for Protection of Ecological Resources
Publisher: ASTM International
Year: 2014
ASTM C1058/C1058M-10(2015) - Standard Practice for Selecting Temperatures for Evaluating and Reporting Thermal Properties of Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM D6732-04(2015) - Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2015
ASTM D1016-05(2015) - Standard Test Method for Purity of Hydrocarbons from Freezing Points (Withdrawn 2019)
Publisher: ASTM International
Year: 2015
ASTM D4893-94(2015)e1 - Standard Test Method for Determination of Pitch Volatility
Publisher: ASTM International
Year: 2015
ASTM D2764-99(2015)e1 - Standard Test Method for Dimethylformamide-Insoluble (DMF-I) Content of Tar and Pitch
Publisher: ASTM International
Year: 2015
ASTM F1789-15a - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2015
ASTM F948-94(2001) - Standard Test Method for Time-to-Failure of Plastic Piping Systems and Components Under Constant Internal Pressure With Flow
Publisher: ASTM International
Year: 2000
ASTM D5956-15 - Standard Guide for Sampling Strategies for Heterogeneous Wastes
Publisher: ASTM International
Year: 2015
ASTM B19-15 - Standard Specification for Cartridge Brass Sheet, Strip, Plate, Bar, and Disks
Publisher: ASTM International
Year: 2015
ASTM F3060-15a - Standard Terminology for Aircraft
Publisher: ASTM International
Year: 2015
ASTM F2388-15 - Standard Consumer Safety Specification for Baby Changing Tables for Domestic Use
Publisher: ASTM International
Year: 2015
ASTM D1321-10(2015) - Standard Test Method for Needle Penetration of Petroleum Waxes
Publisher: ASTM International
Year: 2015
ASTM D5917-15 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography and External Calibration
Publisher: ASTM International
Year: 2015
ASTM B609/B609M-12e1 - Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
Publisher: ASTM International
Year: 2012
ASTM D2266-01(2015) - Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
Publisher: ASTM International
Year: 2015
ASTM D2269-10(2015) - Standard Test Method for Evaluation of White Mineral Oils by Ultraviolet Absorption
Publisher: ASTM International
Year: 2015
ASTM D4626-95(2015) - Standard Practice for Calculation of Gas Chromatographic Response Factors
Publisher: ASTM International
Year: 2015
ASTM F949-01a - Standard Specification for Poly(Vinyl Chloride) (PVC) Corrugated Sewer Pipe With a Smooth Interior and Fittings
Publisher: ASTM International
Year: 2001
ASTM D6051-15 - Standard Guide for Composite Sampling and Field Subsampling for Environmental Waste Management Activities
Publisher: ASTM International
Year: 2015
ASTM D5291-10(2015) - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2015
ASTM D5854-96(2015) - Standard Practice for Mixing and Handling of Liquid Samples of Petroleum and Petroleum Products
Publisher: ASTM International
Year: 2015
ASTM B249/B249M-15 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings
Publisher: ASTM International
Year: 2015
ASTM A897/A897M-15 - Standard Specification for Austempered Ductile Iron Castings
Publisher: ASTM International
Year: 2015
ASTM D7040-04(2015) - Standard Test Method for Determination of Low Levels of Phosphorus in ILSAC GF 4 and Similar Grade Engine Oils by Inductively Coupled Plasma Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2015
ASTM D7622-10(2015) - Standard Test Method for Total Mercury in Crude Oil Using Combustion and Direct Cold Vapor Atomic Absorption Method with Zeeman Background Correction
Publisher: ASTM International
Year: 2015
ASTM D7623-10(2015) - Standard Test Method for Total Mercury in Crude Oil Using Combustion-Gold Amalgamation and Cold Vapor Atomic Absorption Method
Publisher: ASTM International
Year: 2015
ASTM D6550-10(2015) - Standard Test Method for Determination of Olefin Content of Gasolines by Supercritical-Fluid Chromatography
Publisher: ASTM International
Year: 2015
ASTM F3128-15 - Standard Specification for Poly(Vinyl Chloride) (PVC) Schedule 40 Drain, Waste, and Vent Pipe with a Cellular Core
Publisher: ASTM International
Year: 2015
ASTM F950-98 - Standard Test Method for Measuring the Depth of Crystal Damage of a Mechanically Worked Silicon Slice Surface by Angle Polishing and Defect Etching
Publisher: ASTM International
Year: 1998
ASTM D7952-15 - Standard Test Method for Measuring Aspiration Potential of Aerosol Products
Publisher: ASTM International
Year: 2015
ASTM F1545-15a - Standard Specification for Plastic-Lined Ferrous Metal Pipe, Fittings, and Flanges
Publisher: ASTM International
Year: 2015
ASTM D388-15 - Standard Classification of Coals by Rank
Publisher: ASTM International
Year: 2015
ASTM B995-15 - Standard Test Method for Chloride Resistance Test for Chromium Electroplated Parts (Russian Mud Test)
Publisher: ASTM International
Year: 2015
ASTM D6000-15 - Standard Guide for Presentation of Water-Level Information from Groundwater Sites
Publisher: ASTM International
Year: 2015
ASTM C660-81(2015) - Standard Practices for Production and Preparation of Gray Iron Castings for Porcelain Enameling
Publisher: ASTM International
Year: 2015
ASTM C664-10(2015) - Standard Test Methods for Thickness of Diffusion Coating
Publisher: ASTM International
Year: 2015
ASTM C839-82(2015) - Standard Test Method for Compressive Stress of Porcelain Enamels by Loaded-Beam Method
Publisher: ASTM International
Year: 2015
ASTM C872-10(2015) - Standard Test Method for Lead and Cadmium Release from Porcelain Enamel Surfaces
Publisher: ASTM International
Year: 2015
ASTM E285-08(2015) - Standard Test Method for Oxyacetylene Ablation Testing of Thermal Insulation Materials
Publisher: ASTM International
Year: 2015
ASTM F951-02 - Standard Test Method for Determination of Radial Interstitial Oxygen Variation in Silicon Wafers (Withdrawn 2003)
Publisher: ASTM International
Year: 2002
ASTM B359/B359M-15 - Standard Specification for Copper and Copper-Alloy Seamless Condenser and Heat Exchanger Tubes With Integral Fins
Publisher: ASTM International
Year: 2015
ASTM E341-08(2015) - Standard Practice for Measuring Plasma Arc Gas Enthalpy by Energy Balance
Publisher: ASTM International
Year: 2015
ASTM E457-08(2015) - Standard Test Method for Measuring Heat-Transfer Rate Using a Thermal Capacitance (Slug) Calorimeter
Publisher: ASTM International
Year: 2015
ASTM E458-08(2015) - Standard Test Method for Heat of Ablation
Publisher: ASTM International
Year: 2015
ASTM E511-07(2015) - Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Transducer
Publisher: ASTM International
Year: 2015
ASTM E1428-15 - Standard Test Method for Evaluating the Performance of Antimicrobials in or on Polymeric Solids Against Staining by Streptomyce species (A Pink Stain Organism)
Publisher: ASTM International
Year: 2015
ASTM B840-15 - Standard Specification for Electrodeposited Coatings of Zinc Cobalt Alloy Deposits
Publisher: ASTM International
Year: 2015
ASTM E2819-11(2015) - Standard Practice for Single- and Multi-Level Continuous Sampling of a Stream of Product by Attributes Indexed by AQL
Publisher: ASTM International
Year: 2015
ASTM D6671/D6671M-13e1 - Standard Test Method for Mixed Mode I-Mode II Interlaminar Fracture Toughness of Unidirectional Fiber Reinforced Polymer Matrix Composites
Publisher: ASTM International
Year: 2013
ASTM C897-15 - Standard Specification for Aggregate for Job-Mixed Portland Cement-Based Plasters
Publisher: ASTM International
Year: 2015
ASTM F952-99 - Standard Specification for Mixing Machines, Food, Electric
Publisher: ASTM International
Year: 1999
ASTM C954-15 - Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
Publisher: ASTM International
Year: 2015
ASTM E598-08(2015) - Standard Test Method for Measuring Extreme Heat-Transfer Rates from High-Energy Environments Using a Transient, Null-Point Calorimeter
Publisher: ASTM International
Year: 2015
ASTM E2088-06(2015) - Standard Practice for Selecting, Preparing, Exposing, and Analyzing Witness Surfaces for Measuring Particle Deposition in Cleanrooms and Associated Controlled Environments
Publisher: ASTM International
Year: 2015
ASTM F302-09(2015) - Standard Practice for Field Sampling of Aerospace Fluids in Containers
Publisher: ASTM International
Year: 2015
ASTM F327-08(2015) - Standard Practice for Sampling Gas Blow Down Systems and Components for Particulate Contamination by Automatic Particle Monitor Method
Publisher: ASTM International
Year: 2015
ASTM B22/B22M-15 - Standard Specification for Bronze Castings for Bridges and Turntables
Publisher: ASTM International
Year: 2015
ASTM E997-15 - Standard Test Method for Evaluating Glass Breakage Probability Under the Influence of Uniform Static Loads by Proof Load Testing
Publisher: ASTM International
Year: 2015
ASTM E1428-15a - Standard Test Method for Evaluating the Performance of Antimicrobials in or on Polymeric Solids Against Staining by Streptomyce species (A Pink Stain Organism)
Publisher: ASTM International
Year: 2015
ASTM D4632/D4632M-15a - Standard Test Method for Grab Breaking Load and Elongation of Geotextiles
Publisher: ASTM International
Year: 2015
ASTM D7582-15 - Standard Test Methods for Proximate Analysis of Coal and Coke by Macro Thermogravimetric Analysis
Publisher: ASTM International
Year: 2015
ASTM B211-00 - Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire
Publisher: ASTM International
Year: 2000
ASTM F953-94(1998) - Standard Specification for Commercial Dishwashing Machines (Stationary Rack, Dump Type) Chemical Sanitizing
Publisher: ASTM International
Year: 1998
ASTM F2895-15 - Standard Practice for Digital Radiography of Cast Metallic Implants
Publisher: ASTM International
Year: 2015
ASTM D2143-15 - Standard Test Method for Cyclic Pressure Strength of Reinforced, Thermosetting Plastic Pipe
Publisher: ASTM International
Year: 2015
ASTM D2996-15 - Standard Specification for Filament-Wound “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe
Publisher: ASTM International
Year: 2015
ASTM E377-08(2015) - Standard Practice for Internal Temperature Measurements in Low-Conductivity Materials
Publisher: ASTM International
Year: 2015
ASTM A473-15 - Standard Specification for Stainless Steel Forgings
Publisher: ASTM International
Year: 2015
ASTM E964-15 - Standard Practice for Measuring Benefit-to-Cost and Savings-to-Investment Ratios for Buildings and Building Systems
Publisher: ASTM International
Year: 2015
ASTM E1057-15 - Standard Practice for Measuring Internal Rate of Return and Adjusted Internal Rate of Return for Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2015
ASTM B427-09(2015) - Standard Specification for Gear Bronze Alloy Castings
Publisher: ASTM International
Year: 2015
ASTM B740-09(2015) - Standard Specification for Copper-Nickel-Tin Spinodal Alloy Strip
Publisher: ASTM International
Year: 2015
ASTM D1119-05(2015) - Standard Test Method for Percent Ash Content of Engine Coolants
Publisher: ASTM International
Year: 2015
ASTM F955-96 - Standard Test Method for Evaluating Heat Transfer through Materials for Protective Clothing Upon Contact with Molten Substances
Publisher: ASTM International
Year: 1995
ASTM D4449-15 - Standard Test Method for Visual Evaluation of Gloss Differences Between Surfaces of Similar Appearance
Publisher: ASTM International
Year: 2015
ASTM D1123-99(2015) - Standard Test Methods for Water in Engine Coolant Concentrate by the Karl Fischer Reagent Method
Publisher: ASTM International
Year: 2015
ASTM D3634-99(2015) - Standard Test Method for Trace Chloride Ion in Engine Coolants
Publisher: ASTM International
Year: 2015
ASTM D7374-08(2015) - Standard Practice for Evaluating Elevated Temperature Performance of Adhesives Used in End-Jointed Lumber
Publisher: ASTM International
Year: 2015
ASTM D7470-08(2015) - Standard Practice for Evaluating Elevated Temperature Performance of End-Jointed Lumber Studs
Publisher: ASTM International
Year: 2015
ASTM D5885/D5885M-15 - Standard Test Method for Oxidative Induction Time of Polyolefin Geosynthetics by High-Pressure Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2015
ASTM D2997-15 - Standard Specification for Centrifugally Cast “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe
Publisher: ASTM International
Year: 2015
See more:
1
50
60
70
80
90
100
110
115
116
117
118
119
120
121
122
123
124
125
126
127
130
140
150
160
170
180
200
230
Search Within Standards