ASTM D1562-15 - Standard Classification System and Basis for Specification for Cellulose Acetate Propionate Molding and Extrusion Compounds (CAP)
Publisher: ASTM International
Year: 2015
ASTM C475/C475M-15 - Standard Specification for Joint Compound and Joint Tape for Finishing Gypsum Board
Publisher: ASTM International
Year: 2015
ASTM D5827-09(2015) - Standard Test Method for Analysis of Engine Coolant for Chloride and Other Anions by Ion Chromatography
Publisher: ASTM International
Year: 2015
ASTM F956-91(2001) - Standard Specification for Bell, Cast, Sound Signalling
Publisher: ASTM International
Year: 1995
ASTM D6129-97(2015) - Standard Test Method for Silicon in Engine Coolant Concentrates by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM D7637-10(2015) - Standard Test Method for Determination of Glycerin Assay by Titration (Sodium Meta Periodate)
Publisher: ASTM International
Year: 2015
ASTM D7638-10(2015) - Standard Test Method for Determination of Fatty Acids and Esters in Glycerin
Publisher: ASTM International
Year: 2015
ASTM D5617-04(2015) - Standard Test Method for Multi-Axial Tension Test for Geosynthetics
Publisher: ASTM International
Year: 2015
ASTM D6992-03(2015) - Standard Test Method for Accelerated Tensile Creep and Creep-Rupture of Geosynthetic Materials Based on Time-Temperature Superposition Using the Stepped Isothermal Method
Publisher: ASTM International
Year: 2015
ASTM C552-15 - Standard Specification for Cellular Glass Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM E131-10(2015) - Standard Terminology Relating to Molecular Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM E388-04(2015) - Standard Test Method for Wavelength Accuracy and Spectral Bandwidth of Fluorescence Spectrometers
Publisher: ASTM International
Year: 2015
ASTM F1482-15 - Standard Practice for Installation and Preparation of Panel Type Underlayments to Receive Resilient Flooring
Publisher: ASTM International
Year: 2015
ASTM E579-04(2015) - Standard Test Method for Limit of Detection of Fluorescence of Quinine Sulfate in Solution
Publisher: ASTM International
Year: 2015
ASTM F957-91(2001) - Standard Specification for Gong, Sound Signaling
Publisher: ASTM International
Year: 1991
ASTM F2169-15 - Standard Specification for Resilient Stair Treads
Publisher: ASTM International
Year: 2015
ASTM E2310-04(2015) - Standard Guide for Use of Spectral Searching by Curve Matching Algorithms with Data Recorded Using Mid-Infrared Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM ISO/ASTM51026-15 - Standard Practice for Using the Fricke Dosimetry System
Publisher: ASTM International
Year: 2015
ASTM ISO/ASTM52303-15 - Standard Guide for Absorbed-Dose Mapping in Radiation Processing Facilities
Publisher: ASTM International
Year: 2015
ASTM D7013/D7013M-15 - Standard Guide for Calibration Facility Setup for Nuclear Surface Gauges
Publisher: ASTM International
Year: 2015
ASTM E2642-09(2015) - Standard Terminology for Scientific Charge-Coupled Device (CCD) Detectors
Publisher: ASTM International
Year: 2015
ASTM A270/A270M-15 - Standard Specification for Seamless and Welded Austenitic and Ferritic/Austenitic Stainless Steel Sanitary Tubing
Publisher: ASTM International
Year: 2015
ASTM D5269-15 - Standard Test Method for Determining Transmissivity of Nonleaky Confined Aquifers by the Theis Recovery Method
Publisher: ASTM International
Year: 2015
ASTM E3015-15 - Standard Guide for Management of Customer-Owned Property Assets in Possession of Supplier, Contractor or Subcontractor
Publisher: ASTM International
Year: 2015
ASTM E2104-15 - Standard Practice for Radiographic Examination of Advanced Aero and Turbine Materials and Components
Publisher: ASTM International
Year: 2015
ASTM E1863-97 - Standard Test Method for Analysis of Acrylonitrile by Gas Chromatography
Publisher: ASTM International
Year: 2001
ASTM E207-08(2015)e1 - Standard Test Method for Thermal EMF Test of Single Thermoelement Materials by Comparison with a Reference Thermoelement of Similar EMF-Temperature Properties
Publisher: ASTM International
Year: 2015
ASTM C1277-15 - Standard Specification for Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
Publisher: ASTM International
Year: 2015
ASTM D4105-15 - Standard Test Method for (Analytical Procedure) for Determining Transmissivity and Storage Coefficient of Nonleaky Confined Aquifers by the Modified Theis Nonequilibrium Method
Publisher: ASTM International
Year: 2015
ASTM D3418-15 - Standard Test Method for Transition Temperatures and Enthalpies of Fusion and Crystallization of Polymers by Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2015
ASTM F1235-15 - Standard Consumer Safety Specification for Portable Hook-On Chairs
Publisher: ASTM International
Year: 2015
ASTM F1045-15 - Standard Performance Specification for Ice Hockey Helmets
Publisher: ASTM International
Year: 2015
ASTM D4985-10(2015) - Standard Specification for Low Silicate Ethylene Glycol Base Engine Coolant for Heavy Duty Engines Requiring a Pre-Charge of Supplemental Coolant Additive (SCA)
Publisher: ASTM International
Year: 2015
ASTM F1952-15 - Standard Specification for Helmets Used for Downhill Mountain Bicycle Racing
Publisher: ASTM International
Year: 2015
ASTM F2032-15 - Standard Specification for Helmets Used for BMX Cycling
Publisher: ASTM International
Year: 2015
ASTM A403/A403M-15 - Standard Specification for Wrought Austenitic Stainless Steel Piping Fittings
Publisher: ASTM International
Year: 2015
ASTM F959-02 - Standard Specification for Compressible-Washer-Type Direct Tension Indicators for Use with Structural Fasteners
Publisher: ASTM International
Year: 2002
ASTM E1354-15 - Standard Test Method for Heat and Visible Smoke Release Rates for Materials and Products Using an Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2015
ASTM E3009-15 - Standard Test Method for Sensory Analysis—Tetrad Test
Publisher: ASTM International
Year: 2015
ASTM E2484-08(2015) - Standard Specification for Multi-Story Building External Evacuation Controlled Descent Devices
Publisher: ASTM International
Year: 2015
ASTM A450/A450M-15 - Standard Specification for General Requirements for Carbon and Low Alloy Steel Tubes
Publisher: ASTM International
Year: 2015
ASTM D4748-10(2015) - Standard Test Method for Determining the Thickness of Bound Pavement Layers Using Short-Pulse Radar
Publisher: ASTM International
Year: 2015
ASTM D5858-96(2015) - Standard Guide for Calculating In Situ Equivalent Elastic Moduli of Pavement Materials Using Layered Elastic Theory
Publisher: ASTM International
Year: 2015
ASTM E1074-15 - Standard Practice for Measuring Net Benefits and Net Savings for Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2015
ASTM A182/A182M-15 - Standard Specification for Forged or Rolled Alloy and Stainless Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
Publisher: ASTM International
Year: 2015
ASTM D4894-15 - Standard Specification for Polytetrafluoroethylene (PTFE) Granular Molding and Ram Extrusion Materials
Publisher: ASTM International
Year: 2015
ASTM D4895-15 - Standard Specification for Polytetrafluoroethylene (PTFE) Resin Produced From Dispersion
Publisher: ASTM International
Year: 2015
ASTM F959M-02 - Standard Specification for Compressible-Washer-Type Direct Tension Indicators for Use With Structural Fasteners [Metric]
Publisher: ASTM International
Year: 2002
ASTM D524-15 - Standard Test Method for Ramsbottom Carbon Residue of Petroleum Products
Publisher: ASTM International
Year: 2015
ASTM D942-15 - Standard Test Method for Oxidation Stability of Lubricating Greases by the Oxygen Pressure Vessel Method
Publisher: ASTM International
Year: 2015
ASTM D5056-15 - Standard Test Method for Trace Metals in Petroleum Coke by Atomic Absorption
Publisher: ASTM International
Year: 2015
ASTM D7578-15 - Standard Guide for Calibration Requirements for Elemental Analysis of Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2015
ASTM A1023/A1023M-15 - Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
Publisher: ASTM International
Year: 2015
ASTM D4753-15 - Standard Guide for Evaluating, Selecting, and Specifying Balances and Standard Masses for Use in Soil, Rock, and Construction Materials Testing
Publisher: ASTM International
Year: 2015
ASTM D4441-15 - Standard Specification for Aqueous Dispersions of Polytetrafluoroethylene
Publisher: ASTM International
Year: 2015
ASTM D4106-15 - Standard Test Method for (Analytical Procedure) for Determining Transmissivity and Storage Coefficient of Nonleaky Confined Aquifers by the Theis Nonequilibrium Method
Publisher: ASTM International
Year: 2015
ASTM A1007-15 - Standard Specification for Carbon Steel Wire for Wire Rope
Publisher: ASTM International
Year: 2015
ASTM D5255-15 - Standard Practice for Certification of Personnel Engaged in the Testing of Soil and Rock
Publisher: ASTM International
Year: 2015
ASTM B660-15 - Standard Practices for Packaging/Packing of Aluminum and Magnesium Products
Publisher: ASTM International
Year: 2015
ASTM C788-03(2015) - Standard Specification for Nuclear-Grade Uranyl Nitrate Solution or Crystals
Publisher: ASTM International
Year: 2015
ASTM D4929-15 - Standard Test Methods for Determination of Organic Chloride Content in Crude Oil
Publisher: ASTM International
Year: 2015
ASTM C1109-10(2015) - Standard Practice for Analysis of Aqueous Leachates from Nuclear Waste Materials Using Inductively Coupled Plasma-Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM F2017-15 - Standard Guide for Database Structure of Electronic Data Interchange Between Ship Owner and Shipyard for Contract Administration
Publisher: ASTM International
Year: 2015
ASTM F2001-15 - Standard Guide for Vessel-Related Technical Information for Use in Developing an Electronic Database and Ship Safety Record
Publisher: ASTM International
Year: 2015
ASTM F3065/F3065M-15 - Standard Specification for Installation and Integration of Propeller Systems
Publisher: ASTM International
Year: 2015
ASTM A821/A821M-15 - Standard Specification for Steel Wire, Hard-Drawn for Prestressed Concrete Tanks
Publisher: ASTM International
Year: 2015
ASTM F838-15 - Standard Test Method for Determining Bacterial Retention of Membrane Filters Utilized for Liquid Filtration
Publisher: ASTM International
Year: 2015
ASTM C900-15 - Standard Test Method for Pullout Strength of Hardened Concrete
Publisher: ASTM International
Year: 2015
ASTM F961-96 - Standard Specification for Cobalt-35 Nickel-20 Chromium-10 Molybdenum Alloy Forgings for Surgical Implants [UNS R30035]
Publisher: ASTM International
Year: 1995
ASTM D5457-15 - Standard Specification for Computing Reference Resistance of Wood-Based Materials and Structural Connections for Load and Resistance Factor Design
Publisher: ASTM International
Year: 2015
ASTM F408-99(2015) - Standard Test Method for Tires for Wet Traction in Straight-Ahead Braking, Using a Towed Trailer
Publisher: ASTM International
Year: 2015
ASTM E1552-15 - Standard Test Method for Determining Hafnium in Zirconium and Zirconium Alloys By Direct Current Plasma—Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2015
ASTM A1032-15 - Standard Test Method for Hydrogen Embrittlement Resistance for Steel Wire Hard-Drawn Used for Prestressed Concrete Pipe
Publisher: ASTM International
Year: 2015
ASTM A729/A729M-15 - Standard Specification for Carbon and Alloy Steel Axles, Heat-Treated, for Mass Transit and Electric Railway Service
Publisher: ASTM International
Year: 2015
ASTM F1046-01(2015) - Standard Guide for Preparing Artificially Worn Passenger and Light Truck Tires for Testing
Publisher: ASTM International
Year: 2015
ASTM F1572-08(2015) - Standard Test Methods for Tire Performance Testing on Snow and Ice Surfaces
Publisher: ASTM International
Year: 2015
ASTM F2803-09(2015) - Standard Test Method for Evaluating Rim Slip Performance of Tires and Wheels
Publisher: ASTM International
Year: 2015
ASTM D7974-15 - Standard Test Method for Determination of Farnesane, Saturated Hydrocarbons, and Hexahydrofarnesol Content of Synthesized Iso-Paraffins (SIP) Fuel for Blending with Jet Fuel by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM D6751-15a - Standard Specification for Biodiesel Fuel Blend Stock (B100) for Middle Distillate Fuels
Publisher: ASTM International
Year: 2015
ASTM F962-99 - Standard Specification for Oil Spill Response Boom Connection
Publisher: ASTM International
Year: 1999
ASTM D2880-15 - Standard Specification for Gas Turbine Fuel Oils
Publisher: ASTM International
Year: 2015
ASTM D975-15a - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2015
ASTM D396-15b - Standard Specification for Fuel Oils
Publisher: ASTM International
Year: 2015
ASTM D7467-15a - Standard Specification for Diesel Fuel Oil, Biodiesel Blend (B6 to B20)
Publisher: ASTM International
Year: 2015
ASTM D4530-15 - Standard Test Method for Determination of Carbon Residue (Micro Method)
Publisher: ASTM International
Year: 2015
ASTM D7518-10(2015)e1 - Standard Specification for 1,3 Propanediol (PDO) Base Engine Coolant for Automobile and Light-Duty Service
Publisher: ASTM International
Year: 2015
ASTM D5133-15 - Standard Test Method for Low Temperature, Low Shear Rate, Viscosity/Temperature Dependence of Lubricating Oils Using a Temperature-Scanning Technique
Publisher: ASTM International
Year: 2015
ASTM C78/C78M-15a - Standard Test Method for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
Publisher: ASTM International
Year: 2015
ASTM D2386-15 - Standard Test Method for Freezing Point of Aviation Fuels
Publisher: ASTM International
Year: 2015
ASTM D3193-09(2015) - Standard Specification for Ethylbenzene
Publisher: ASTM International
Year: 2015
ASTM B211M-01 - Standard Specification for Aluminum and Aluminum-Alloy Bar, Rod, and Wire [Metric]
Publisher: ASTM International
Year: 2001
ASTM F963-96ae2 - Standard Consumer Safety Specification for Toy Safety
Publisher: ASTM International
Year: 1996
ASTM D2350-90(2015) - Standard Test Method for Antimony Oxide in White Pigment Separated From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2015
ASTM B187/B187M-15 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2015
ASTM D869-85(2015) - Standard Test Method for Evaluating Degree of Settling of Paint
Publisher: ASTM International
Year: 2015
ASTM E664/E664M-15 - Standard Practice for the Measurement of the Apparent Attenuation of Longitudinal Ultrasonic Waves by Immersion Method
Publisher: ASTM International
Year: 2015
ASTM E8/E8M-15a - Standard Test Methods for Tension Testing of Metallic Materials
Publisher: ASTM International
Year: 2015
ASTM F2167-15 - Standard Consumer Safety Specification for Infant Bouncer Seats
Publisher: ASTM International
Year: 2015
ASTM D2803-09(2015) - Standard Guide for Testing Filiform Corrosion Resistance of Organic Coatings on Metal
Publisher: ASTM International
Year: 2015
ASTM D4214-07(2015) - Standard Test Methods for Evaluating the Degree of Chalking of Exterior Paint Films
Publisher: ASTM International
Year: 2015
ASTM C1111-10(2015) - Standard Test Method for Determining Elements in Waste Streams by Inductively Coupled Plasma-Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM D3663-03(2015) - Standard Test Method for Surface Area of Catalysts and Catalyst Carriers
Publisher: ASTM International
Year: 2015
ASTM F964-02 - Standard Specification for Rigid Poly (Vinyl Chloride) (PVC) Exterior Profiles Used for Fencing
Publisher: ASTM International
Year: 2002
ASTM D3908-03(2015) - Standard Test Method for Hydrogen Chemisorption on Supported Platinum Catalysts by Volumetric Vacuum Method
Publisher: ASTM International
Year: 2015
ASTM D4174-15 - Standard Practice for Cleaning, Flushing, and Purification of Petroleum Fluid Hydraulic Systems
Publisher: ASTM International
Year: 2015
ASTM D5186-15 - Standard Test Method for Determination of the Aromatic Content and Polynuclear Aromatic Content of Diesel Fuels and Aviation Turbine Fuels By Supercritical Fluid Chromatography
Publisher: ASTM International
Year: 2015
ASTM A193/A193M-15 - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
Publisher: ASTM International
Year: 2015
ASTM D1322-15 - Standard Test Method for Smoke Point of Kerosine and Aviation Turbine Fuel
Publisher: ASTM International
Year: 2015
ASTM A194/A194M-15 - Standard Specification for Carbon Steel, Alloy Steel, and Stainless Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both
Publisher: ASTM International
Year: 2015
ASTM D7541-11(2015) - Standard Practice for Estimating Critical Surface Tensions
Publisher: ASTM International
Year: 2015
ASTM D2351-90(2015) - Standard Test Method for Sulfide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2015
ASTM D2352-85(2015) - Standard Test Method for Sulfur Dioxide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2015
ASTM D2372-85(2015) - Standard Practice for Separation of Vehicle From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2015
ASTM F965-99 - Standard Specification for Rigid Laryngoscopes for Tracheal Intubation-Hook-On Fittings for Laryngoscope Handles and Blades with Lamps (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2698-05(2015) - Standard Test Method for Determination of the Pigment Content of Solvent-Reducible Paints by High-Speed Centrifuging
Publisher: ASTM International
Year: 2015
ASTM D1693-15 - Standard Test Method for Environmental Stress-Cracking of Ethylene Plastics
Publisher: ASTM International
Year: 2015
ASTM D3618-05(2015) - Standard Test Method for Detection of Lead in Paint and Dried Paint Films
Publisher: ASTM International
Year: 2015
ASTM D3624-85a(2015) - Standard Test Method for Low Concentrations of Mercury in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM D3717-85a(2015) - Standard Test Method for Low Concentrations of Antimony in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM D198-14e1 - Standard Test Methods of Static Tests of Lumber in Structural Sizes
Publisher: ASTM International
Year: 2014
ASTM D7237-15 - Standard Test Method for Free Cyanide and Aquatic Free Cyanide with Flow Injection Analysis (FIA) Utilizing Gas Diffusion Separation and Amperometric Detection
Publisher: ASTM International
Year: 2015
ASTM E999-15 - Standard Guide for Controlling the Quality of Industrial Radiographic Film Processing
Publisher: ASTM International
Year: 2015
ASTM D3718-85a(2015) - Standard Test Method for Low Concentrations of Chromium in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM D3792-05(2015) - Standard Test Method for Water Content of Coatings by Direct Injection Into a Gas Chromatograph
Publisher: ASTM International
Year: 2015
ASTM F966-00 - Consumer Safety Specification for Full-Size and Non-Full-Size Baby Crib Corner Post Extensions (Withdrawn 2009)
Publisher: ASTM International
Year: 2000
ASTM D3925-02(2015) - Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
Publisher: ASTM International
Year: 2015
ASTM D4017-02(2015) - Standard Test Method for Water in Paints and Paint Materials by Karl Fischer Method
Publisher: ASTM International
Year: 2015
ASTM E3014-15 - Standard Practice for Managing Sustainability in Dentistry
Publisher: ASTM International
Year: 2015
ASTM D4563-02(2015) - Standard Test Method for Determination by Atomic Absorption Spectroscopy of Titanium Dioxide Content of Pigments Recovered From Whole Paint
Publisher: ASTM International
Year: 2015
ASTM D5884/D5884M-04A(2015)e1 - Standard Test Method for Determining Tearing Strength of Internally Reinforced Geomembranes
Publisher: ASTM International
Year: 2015
ASTM D5994/D5994M-10(2015)e1 - Standard Test Method for Measuring Core Thickness of Textured Geomembranes
Publisher: ASTM International
Year: 2015
ASTM D4584-05(2015) - Standard Test Method for Measuring Apparent pH of Electrocoat Baths
Publisher: ASTM International
Year: 2015
ASTM D7546-15 - Standard Test Method for Determination of Moisture in New and In-Service Lubricating Oils and Additives by Relative Humidity Sensor
Publisher: ASTM International
Year: 2015
ASTM D6497/D6497M-02(2015)e1 - Standard Guide for Mechanical Attachment of Geomembrane to Penetrations or Structures
Publisher: ASTM International
Year: 2015
ASTM D4827-03(2015) - Standard Test Method for Determining the Unreacted Monomer Content of Latexes Using Capillary Column Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F967-95 - Standard Practice for Security Engineering Symbols
Publisher: ASTM International
Year: 1994
ASTM D6693/D6693M-04(2015)e1 - Standard Test Method for Determining Tensile Properties of Nonreinforced Polyethylene and Nonreinforced Flexible Polypropylene Geomembranes
Publisher: ASTM International
Year: 2015
ASTM D7106/D7106M-05(2015)e1 - Standard Guide for Selection of Test Methods for Ethylene Propylene Diene Terpolymer (EPDM) Geomembranes
Publisher: ASTM International
Year: 2015
ASTM D6438-05(2015) - Standard Test Method for Acetone, Methyl Acetate, and Parachlorobenzotrifluoride Content of Paints, and Coatings by Solid Phase Microextraction-Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM D7177/D7177M-05(2015)e1 - Standard Specification for Air Channel Evaluation of Polyvinyl Chloride (PVC) Dual Track Seamed Geomembranes
Publisher: ASTM International
Year: 2015
ASTM D7466/D7466M-10(2015)e1 - Standard Test Method for Measuring Asperity Height of Textured Geomembranes
Publisher: ASTM International
Year: 2015
ASTM D7430-15a - Standard Practice for Mechanical Sampling of Coal
Publisher: ASTM International
Year: 2015
ASTM C192/C192M-15 - Standard Practice for Making and Curing Concrete Test Specimens in the Laboratory
Publisher: ASTM International
Year: 2015
ASTM E1845-15 - Standard Practice for Calculating Pavement Macrotexture Mean Profile Depth
Publisher: ASTM International
Year: 2015
ASTM D4130-15 - Standard Test Method for Sulfate Ion in Brackish Water, Seawater, and Brines
Publisher: ASTM International
Year: 2015
ASTM F1323-14 - Standard Specification for Shipboard Incinerators
Publisher: ASTM International
Year: 2014
ASTM F968-93(1998) - Standard Specification for Electrically Insulating Plastic Guard Equipment for Protection of Workers
Publisher: ASTM International
Year: 1998
ASTM F1511-14 - Standard Specification for Mechanical Seals for Shipboard Pump Applications
Publisher: ASTM International
Year: 2014
ASTM E2157-15 - Standard Test Method for Measuring Pavement Macrotexture Properties Using the Circular Track Meter
Publisher: ASTM International
Year: 2015
ASTM D4024-15 - Standard Specification for Machine Made “Fiberglass” (Glass-Fiber-Reinforced Thermosetting Resin) Flanges
Publisher: ASTM International
Year: 2015
ASTM B80-15 - Standard Specification for Magnesium-Alloy Sand Castings
Publisher: ASTM International
Year: 2015
ASTM E1736-15 - Standard Practice for Acousto-Ultrasonic Assessment of Filament-Wound Pressure Vessels
Publisher: ASTM International
Year: 2015
ASTM E2075/E2075M-15 - Standard Practice for Verifying the Consistency of AE-Sensor Response Using an Acrylic Rod
Publisher: ASTM International
Year: 2015
ASTM E690-15 - Standard Practice for In Situ Electromagnetic (Eddy Current) Examination of Nonmagnetic Heat Exchanger Tubes
Publisher: ASTM International
Year: 2015
ASTM C596-09e1 - Standard Test Method for Drying Shrinkage of Mortar Containing Hydraulic Cement
Publisher: ASTM International
Year: 2009
ASTM D3698-04(2015) - Standard Practice for Solvent Vapor Degreasing Operations
Publisher: ASTM International
Year: 2015
ASTM D5248-04(2015) - Standard Specification for Reclaimed 1,1,2-Trichloro 1,2,2-Trifluoroethane
Publisher: ASTM International
Year: 2015
ASTM F969-01 - Standard Practice for Construction of Chain-Link Tennis Court Fence
Publisher: ASTM International
Year: 2001
ASTM E709-15 - Standard Guide for Magnetic Particle Testing
Publisher: ASTM International
Year: 2015
ASTM E1751/E1751M-15 - Standard Guide for Temperature Electromotive Force (emf) Tables for Non-Letter Designated Thermocouple Combinations
Publisher: ASTM International
Year: 2015
ASTM D5396-04(2015) - Standard Specification for Reclaimed Perchloroethylene
Publisher: ASTM International
Year: 2015
ASTM D1901-10(2015) - Standard Test Method for Relative Evaporation Time of Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 2015
ASTM D2108-10(2015) - Standard Test Method for Color of Halogenated Organic Solvents and Their Admixtures (Platinum-Cobalt Scale)
Publisher: ASTM International
Year: 2015
ASTM D3222-05(2015) - Standard Specification for Unmodified Poly(Vinylidene Fluoride) (PVDF) Molding Extrusion and Coating Materials
Publisher: ASTM International
Year: 2015
ASTM C1666/C1666M-08(2015) - Standard Specification for Alkali Resistant (AR) Glass Fiber for GFRC and Fiber-Reinforced Concrete and Cement
Publisher: ASTM International
Year: 2015
ASTM C1230-96(2015) - Standard Test Method for Performing Tension Tests on Glass-Fiber Reinforced Concrete (GFRC) Bonding Pads
Publisher: ASTM International
Year: 2015
ASTM C1229-94(2015) - Standard Test Method for Determination of Glass Fiber Content in Glass Fiber Reinforced Concrete (GFRC) (Wash-Out Test)
Publisher: ASTM International
Year: 2015
ASTM C1228-96(2015) - Standard Practice for Preparing Coupons for Flexural and Washout Tests on Glass Fiber Reinforced Concrete
Publisher: ASTM International
Year: 2015
ASTM F970-00 - Standard Test Method for Static Load Limit
Publisher: ASTM International
Year: 2000
ASTM D2111-10(2015) - Standard Test Methods for Specific Gravity and Density of Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 2015
ASTM E965-15 - Standard Test Method for Measuring Pavement Macrotexture Depth Using a Volumetric Technique
Publisher: ASTM International
Year: 2015
ASTM E601-15 - Standard Guide for Measuring Electromotive Force (emf) Stability of Base-Metal Thermoelement Materials with Time in Air
Publisher: ASTM International
Year: 2015
ASTM D2988-96(2015) - Standard Test Methods for Water-Soluble Halide Ion in Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 2015
ASTM D3443-00(2015) - Standard Test Method for Chloride in Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2015
ASTM D3444-00(2015) - Standard Test Method for Total Acid Number of Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2015
ASTM D5421-15 - Standard Specification for Contact Molded “Fiberglass” (Glass-Fiber-Reinforced Thermosetting Resin) Flanges
Publisher: ASTM International
Year: 2015
ASTM D2251-10(2015) - Standard Test Method for Metal Corrosion by Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 2015
ASTM D4494-95(2015) - Standard Test Method for Detecting Residual Odor of Drycleaning Grade Perchloroethylene
Publisher: ASTM International
Year: 2015
ASTM D4701-00(2015) - Standard Specification for Technical Grade Methylene Chloride
Publisher: ASTM International
Year: 2015
ASTM F971-86(1999) - Standard Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response: Mangroves (Withdrawn 2002)
Publisher: ASTM International
Year: 1999
ASTM F2931-15 - Standard Guide for Analytical Testing of Substances of Very High Concern in Materials and Products
Publisher: ASTM International
Year: 2015
ASTM D4995-10(2015) - Standard Specification for Electronic and Degreasing Grades of 1,1,2–Trichloro 1,2,2,–Trifluoroethane Solvent
Publisher: ASTM International
Year: 2015
ASTM D1214-10(2015)e1 - Standard Test Method for Sieve Analysis of Glass Spheres
Publisher: ASTM International
Year: 2015
ASTM D6361/D6361M-98(2015) - Standard Guide for Selecting Cleaning Agents and Processes
Publisher: ASTM International
Year: 2015
ASTM D6206-09(2015) - Standard Practice for Sampling of Coating Films
Publisher: ASTM International
Year: 2015
ASTM D6900-10(2015) - Standard Test Method for Wet Adhesion of Latex Paints to a Gloss Alkyd Enamel Substrate
Publisher: ASTM International
Year: 2015
ASTM D7509-09(2015) - Standard Specification for Fluorocarbon Feedstock Grade Chloroform
Publisher: ASTM International
Year: 2015
ASTM D7190-10(2015) - Standard Practice to Evaluate Leaching of Water-Soluble Materials from Latex Paint Films
Publisher: ASTM International
Year: 2015
ASTM D6065-11(2015) - Standard Practice for Handling, Transportation, and Storage of HFC-227ea 1,1,1,2,3,3,3-Heptafluoropropane (CF3 CHFCF3 )
Publisher: ASTM International
Year: 2015
ASTM D6126/D6126M-11(2015) - Standard Specification for HFC-23 (Trifluoromethane, CHF3 )
Publisher: ASTM International
Year: 2015
ASTM F972-86(1993)e1 - Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-Nearshore Subtidal (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM D6127-11(2015) - Standard Practice for Handling, Transportation, and Storage of HFC-23 (Trifluoromethane, CHF3 )
Publisher: ASTM International
Year: 2015
ASTM D711-10(2015) - Standard Test Method for No-Pick-Up Time of Traffic Paint
Publisher: ASTM International
Year: 2015
ASTM D868-10(2015) - Standard Practice for Determination of Degree of Bleeding of Traffic Paint
Publisher: ASTM International
Year: 2015
ASTM D3741-00(2015)e1 - Standard Test Methods for Appearance of Admixtures Containing Halogenated Organic Solvents
Publisher: ASTM International
Year: 2015
ASTM D1155-10(2015) - Standard Test Method for Roundness of Glass Spheres
Publisher: ASTM International
Year: 2015
ASTM D4755-95(2015)e1 - Standard Test Method for Free Halogens in Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 2015
ASTM D1309-93(2015) - Standard Test Method for Settling Properties of Traffic Paints During Storage (Withdrawn 2020)
Publisher: ASTM International
Year: 2015
ASTM D2792-69(2015) - Standard Test Method for Solvent and Fuel Resistance of Traffic Paint
Publisher: ASTM International
Year: 2015
ASTM E611-08(2015) - Standard Test Methods for Low Concentrations of Diethlyene Glycol in Ethylene Glycol by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM E1119-09(2015) - Standard Specification for Industrial Grade Ethylene Glycol
Publisher: ASTM International
Year: 2015
ASTM B212-99 - Standard Test Method for Apparent Density of Free-Flowing Metal Powders Using the Hall Flowmeter Funnel
Publisher: ASTM International
Year: 1999
ASTM F973-86(1993)e1 - Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response: Tidal Flats (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM E2470-09(2015) - Standard Specification for Polyester Grade Ethylene Glycol
Publisher: ASTM International
Year: 2015
ASTM D7539-10(2015) - Standard Practice for Using a Test Chamber for Humidity Conditioning of Test Panels of Pavement Marking Paints
Publisher: ASTM International
Year: 2015
ASTM D5796-10(2015) - Standard Test Method for Measurement of Dry Film Thickness of Thin-Film Coil-Coated Systems by Destructive Means Using a Boring Device
Publisher: ASTM International
Year: 2015
ASTM E2680-09(2015) - Standard Test Method for Appearance of Clear, Transparent Liquids (Visual Inspection Procedure)
Publisher: ASTM International
Year: 2015
ASTM D4594/D4594M-96(2015)e1 - Standard Test Method for Effects of Temperature on Stability of Geotextiles
Publisher: ASTM International
Year: 2015
ASTM E135-15 - Standard Terminology Relating to Analytical Chemistry for Metals, Ores, and Related Materials
Publisher: ASTM International
Year: 2015
ASTM E273-15 - Standard Practice for Ultrasonic Testing of the Weld Zone of Welded Pipe and Tubing
Publisher: ASTM International
Year: 2015
ASTM D5496-15 - Standard Practice for In Field Immersion Testing of Geosynthetics
Publisher: ASTM International
Year: 2015
ASTM D323-15a - Standard Test Method for Vapor Pressure of Petroleum Products (Reid Method)
Publisher: ASTM International
Year: 2015
ASTM D4953-15 - Standard Test Method for Vapor Pressure of Gasoline and Gasoline-Oxygenate Blends (Dry Method)
Publisher: ASTM International
Year: 2015
ASTM F974-96(2001) - Standard Practice for Determination of the Color Response of an Electrostatic Copying System, Black and White Output
Publisher: ASTM International
Year: 1996
ASTM D5402-15 - Standard Practice for Assessing the Solvent Resistance of Organic Coatings Using Solvent Rubs
Publisher: ASTM International
Year: 2015
ASTM D8005-15 - Standard Test Method for Color of Clear Liquids (Platinum-Cobalt Scale)
Publisher: ASTM International
Year: 2015
ASTM D2244-15e1 - Standard Practice for Calculation of Color Tolerances and Color Differences from Instrumentally Measured Color Coordinates
Publisher: ASTM International
Year: 2014
ASTM E313-15e1 - Standard Practice for Calculating Yellowness and Whiteness Indices from Instrumentally Measured Color Coordinates
Publisher: ASTM International
Year: 2014
ASTM E1705-15 - Standard Terminology Relating to Biotechnology
Publisher: ASTM International
Year: 2015
ASTM A703/A703M-15 - Standard Specification for Steel Castings, General Requirements, for Pressure-Containing Parts
Publisher: ASTM International
Year: 2015
ASTM C1233-15 - Standard Practice for Determining Equivalent Boron Contents of Nuclear Materials
Publisher: ASTM International
Year: 2015
ASTM F2791-15 - Standard Guide for Assessment of Surface Texture of Non-Porous Biomaterials in Two Dimensions
Publisher: ASTM International
Year: 2015
ASTM E1127-08(2015) - Standard Guide for Depth Profiling in Auger Electron Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM A290/A290M-05(2015) - Standard Specification for Carbon and Alloy Steel Forgings for Rings for Reduction Gears
Publisher: ASTM International
Year: 2015
ASTM F975-86(1993)E01 - Specification for Auxiliary Single Stage Steam Turbines for Shipboard Use (Withdrawn 2000)
Publisher: ASTM International
Year: 1992
ASTM A291/A291M-05(2015) - Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
Publisher: ASTM International
Year: 2015
ASTM F2233-03(2015) - Standard Guide for Safety, Access Rights, Construction, Liability, and Risk Management for Optical Fiber Networks in Existing Sewers
Publisher: ASTM International
Year: 2015
ASTM E2730-10(2015)e1 - Standard Practice for Calibration and Use of Thermocouple Reference Junction Probes in Evaluation of Electronic Reference Junction Compensation Circuits
Publisher: ASTM International
Year: 2015
ASTM F2303-03(2015) - Standard Practice for Selection of Gravity Sewers Suitable for Installation of Optical Fiber Cable and Conduits
Publisher: ASTM International
Year: 2015
ASTM F2462-05(2015) - Standard Practice for Operation and Maintenance of Sewers with Optical Fiber Systems
Publisher: ASTM International
Year: 2015
ASTM D3935-15 - Standard Classification System and Basis for Specification for Polycarbonate (PC) Unfilled and Reinforced Material
Publisher: ASTM International
Year: 2015
ASTM E70-07(2015) - Standard Test Method for pH of Aqueous Solutions With the Glass Electrode
Publisher: ASTM International
Year: 2015
ASTM E258-07(2015) - Standard Test Method for Total Nitrogen in Organic Materials by Modified Kjeldahl Method (Withdrawn 2019)
Publisher: ASTM International
Year: 2015
ASTM D6541-11(2015) - Standard Specification for HFC-236fa, 1,1,1,3,3,3–Hexafluoropropane, (CF3 CH2 CF3 )
Publisher: ASTM International
Year: 2015
ASTM E609-15a - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2015
ASTM F976-02 - Specification for Portable Kerosine and Diesel Containers for Consumer Use
Publisher: ASTM International
Year: 2002
ASTM C836/C836M-15 - Standard Specification for High Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane for Use with Separate Wearing Course
Publisher: ASTM International
Year: 2015
ASTM D2978-15 - Standard Test Methods for Volume of Processed Peat Materials
Publisher: ASTM International
Year: 2015
ASTM D7151-15 - Standard Test Method for Determination of Elements in Insulating Oils by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2015
ASTM D6064-11(2015) - Standard Specification for HFC-227ea, 1,1,1,2,3,3,3-Heptafluoropropane (CF3 CHFCF3 )
Publisher: ASTM International
Year: 2015
ASTM D6231-11(2015) - Standard Specification for HFC-125 (Pentafluoroethane, C2 HF5 )
Publisher: ASTM International
Year: 2015
ASTM A394-08(2015) - Standard Specification for Steel Transmission Tower Bolts, Zinc-Coated and Bare
Publisher: ASTM International
Year: 2015
ASTM E2938-15 - Standard Test Method for Evaluating the Relative-Range Measurement Performance of 3D Imaging Systems in the Medium Range
Publisher: ASTM International
Year: 2015
ASTM F3123-15 - Standard Specification for Metric Outside Diameter Polyethylene (PE) Plastic Pipe (DR-PN)
Publisher: ASTM International
Year: 2015
ASTM E2755-15 - Standard Test Method for Determining the Bacteria-Eliminating Effectiveness of Healthcare Personnel Hand Rub Formulations Using Hands of Adults
Publisher: ASTM International
Year: 2015
ASTM D3448-10(2015)e1 - Standard Test Method for Specific Aqueous Conductance of Trichlorotrifluoroethane
Publisher: ASTM International
Year: 2015
ASTM F977-00 - Standard Consumer Safety Specification for Infant Walkers
Publisher: ASTM International
Year: 2000
ASTM B134/B134M-15 - Standard Specification for Brass Wire
Publisher: ASTM International
Year: 2015
ASTM B188-15 - Standard Specification for Seamless Copper Bus Pipe and Tube
Publisher: ASTM International
Year: 2015
ASTM C1489-15 - Standard Specification for Lime Putty for Structural Purposes
Publisher: ASTM International
Year: 2015
ASTM C1318-15 - Standard Test Method for Determination of Total Neutralizing Capability and Dissolved Calcium and Magnesium Oxide in Lime for Flue Gas Desulfurization (FGD)
Publisher: ASTM International
Year: 2015
ASTM D2688-15 - Standard Test Method for Corrosivity of Water in the Absence of Heat Transfer (Weight Loss Method)
Publisher: ASTM International
Year: 2015
ASTM C802-14 - Standard Practice for Conducting an Interlaboratory Test Program to Determine the Precision of Test Methods for Construction Materials
Publisher: ASTM International
Year: 2014
ASTM D2847-15 - Standard Practice for Testing Engine Coolants in Car and Light Truck Service
Publisher: ASTM International
Year: 2015
ASTM E2036-15 - Standard Test Method for Nitrogen Trichloride in Liquid Chlorine by High Performance Liquid Chromatography (HPLC)
Publisher: ASTM International
Year: 2015
ASTM E2037-15 - Standard Test Method for Bromine Chloride in Liquid Chlorine by High Performance Liquid Chromatography (HPLC)
Publisher: ASTM International
Year: 2015
ASTM E3010-15 - Standard Practice for Installation, Commissioning, Operation, and Maintenance Process (ICOMP) of Photovoltaic Arrays
Publisher: ASTM International
Year: 2015
ASTM F978-02 - Standard Test Method for Characterizing Semiconductor Deep Levels by Transient Capacitance Techniques (Withdrawn 2003)
Publisher: ASTM International
Year: 2001
ASTM E1921-15 - Standard Test Method for Determination of Reference Temperature, To , for Ferritic Steels in the Transition Range
Publisher: ASTM International
Year: 2015
ASTM D4726-15 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Exterior-Profile Extrusions Used for Assembled Windows and Doors
Publisher: ASTM International
Year: 2015
ASTM D4068-15 - Standard Specification for Chlorinated Polyethylene (CPE) Sheeting for Concealed Water-Containment Membrane
Publisher: ASTM International
Year: 2015
ASTM C1511-15 - Standard Test Method for Determining the Water Retention (Repellency) Characteristics of Fibrous Glass Insulation (Aircraft Type)
Publisher: ASTM International
Year: 2015
ASTM C1559-15 - Standard Test Method for Determining Wicking of Fibrous Glass Blanket Insulation (Aircraft Type)
Publisher: ASTM International
Year: 2015
ASTM D5176-08(2015) - Standard Test Method for Total Chemically Bound Nitrogen in Water by Pyrolysis and Chemiluminescence Detection
Publisher: ASTM International
Year: 2015
ASTM F679-15 - Standard Specification for Poly(Vinyl Chloride) (PVC) Large-Diameter Plastic Gravity Sewer Pipe and Fittings
Publisher: ASTM International
Year: 2015
ASTM C728-15 - Standard Specification for Perlite Thermal Insulation Board
Publisher: ASTM International
Year: 2015
ASTM F949-15 - Standard Specification for Poly(Vinyl Chloride) (PVC) Corrugated Sewer Pipe With a Smooth Interior and Fittings
Publisher: ASTM International
Year: 2015
ASTM C1093-15 - Standard Practice for Accreditation of Testing Agencies for Masonry
Publisher: ASTM International
Year: 2015
ASTM F979-86(1998)e1 - Standard Test Method for Hermeticity of Hybrid Microcircuit Packages Prior to Lidding
Publisher: ASTM International
Year: 1998
ASTM C1371-15 - Standard Test Method for Determination of Emittance of Materials Near Room Temperature Using Portable Emissometers
Publisher: ASTM International
Year: 2015
ASTM D6300-15 - Standard Practice for Determination of Precision and Bias Data for Use in Test Methods for Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2015
ASTM D7044-15 - Standard Specification for Biodegradable Fire Resistant Hydraulic Fluids
Publisher: ASTM International
Year: 2015
ASTM D721-15 - Standard Test Method for Oil Content of Petroleum Waxes
Publisher: ASTM International
Year: 2015
ASTM D968-15 - Standard Test Methods for Abrasion Resistance of Organic Coatings by Falling Abrasive
Publisher: ASTM International
Year: 2015
ASTM D3450-15 - Standard Test Method for Washability Properties of Interior Architectural Coatings
Publisher: ASTM International
Year: 2015
ASTM D7183-15 - Standard Test Method for Determination of Total Sulfur in Aromatic Hydrocarbons and Related Chemicals by Ultraviolet Fluorescence
Publisher: ASTM International
Year: 2015
ASTM D7184-15 - Standard Test Method for Ultra Low Nitrogen in Aromatic Hydrocarbons by Oxidative Combustion and Reduced Pressure Chemiluminescence Detection
Publisher: ASTM International
Year: 2015
ASTM E2404-15a - Standard Practice for Specimen Preparation and Mounting of Textile, Paper or Polymeric (Including Vinyl) and Wood Wall or Ceiling Coverings, Facings and Veneers, to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2015
ASTM E2565-15 - Standard Guide for Consensus-based Process for an Occupational Safety and Health Standard that Includes an Occupational Exposure Guideline
Publisher: ASTM International
Year: 2015
ASTM F980-92 - Guide for The Measurement of Rapid Annealing of Neutron-Induced Displacement Damage in Silicon Semiconductor Devices
Publisher: ASTM International
Year: 1991
ASTM F3097-15 - Standard Practice for Installation of an Outside Sewer Service Cleanout through a Minimally Invasive Small Bore Vacuum Excavation
Publisher: ASTM International
Year: 2015
ASTM E1523-15 - Standard Guide to Charge Control and Charge Referencing Techniques in X-Ray Photoelectron Spectroscopy
Publisher: ASTM International
Year: 2015
ASTM A1022/A1022M-15 - Standard Specification for Deformed and Plain Stainless Steel Wire and Welded Wire for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM C1540-15 - Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
Publisher: ASTM International
Year: 2015
ASTM E127-15 - Standard Practice for Fabrication and Control of Aluminum Alloy Ultrasonic Standard Reference Blocks
Publisher: ASTM International
Year: 2015
ASTM D7918-15 - Standard Test Method for Measurement of Flow Properties and Evaluation of Wear, Contaminants and Oxidative Properties of Lubricating Grease by Die Extrusion Method and Preparation
Publisher: ASTM International
Year: 2015
ASTM B103/B103M-15 - Standard Specification for Phosphor Bronze Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2015
ASTM F2766-11(2015) - Standard Test Method for Boat Barriers
Publisher: ASTM International
Year: 2015
ASTM D341-09(2015) - Standard Practice for Viscosity-Temperature Charts for Liquid Petroleum Products
Publisher: ASTM International
Year: 2015
ASTM C473-15 - Standard Test Methods for Physical Testing of Gypsum Panel Products
Publisher: ASTM International
Year: 2015
ASTM F981-99 - Standard Practice for Assessment of Compatibility of Biomaterials for Surgical Implants with Respect to Effect of Materials on Muscle and Bone
Publisher: ASTM International
Year: 1999
ASTM E2337/E2337M-10(2015) - Standard Guide for Mutual Inductance Bridge Applications for Wall Thickness Determinations in Boiler Tubing (Withdrawn 2020)
Publisher: ASTM International
Year: 2015
ASTM E253-15a - Standard Terminology Relating to Sensory Evaluation of Materials and Products
Publisher: ASTM International
Year: 2015
ASTM F2897-15 - Standard Specification for Tracking and Traceability Encoding System of Natural Gas Distribution Components (Pipe, Tubing, Fittings, Valves, and Appurtenances)
Publisher: ASTM International
Year: 2015
ASTM D6901-15 - Standard Specification for Artists' Colored Pencils
Publisher: ASTM International
Year: 2015
ASTM D3617/D3617M-07(2015)e1 - Standard Practice for Sampling and Analysis of Built-Up Roof Systems During Application
Publisher: ASTM International
Year: 2015
ASTM E3002-15 - Standard Practice for Assessing the Comparative Efficacy of Products Used for the Decontamination of Chemical Warfare Agents (CWAs) on Skin
Publisher: ASTM International
Year: 2015
ASTM A761/A761M-15 - Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
Publisher: ASTM International
Year: 2015
ASTM C1068-15 - Standard Guide for Qualification of Measurement Methods by a Laboratory Within the Nuclear Industry
Publisher: ASTM International
Year: 2015
ASTM E185-15 - Standard Practice for Design of Surveillance Programs for Light-Water Moderated Nuclear Power Reactor Vessels
Publisher: ASTM International
Year: 2015
ASTM C97/C97M-15 - Standard Test Methods for Absorption and Bulk Specific Gravity of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM F982-86(1998) - Standard Specification for Disclosure of Characteristics of Surgically Implanted Clamps for Carotid Occlusion
Publisher: ASTM International
Year: 1998
ASTM E592-15 - Standard Guide to Obtainable ASTM Equivalent Penetrameter Sensitivity for Radiography of Steel Plates 1 4 to 2 in. (6 to 51 mm) Thick with X-Rays and 1 to 6 in. (25 to 152 mm) Thick with Cobalt-60
Publisher: ASTM International
Year: 2015
ASTM C1721-15 - Standard Guide for Petrographic Examination of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM E1326-15 - Standard Guide for Evaluating Non-culture Microbiological Tests Used for Enumerating Bacteria
Publisher: ASTM International
Year: 2015
ASTM C241/C241M-15 - Standard Test Method for Abrasion Resistance of Stone Subjected to Foot Traffic
Publisher: ASTM International
Year: 2015
ASTM F1076-87(2015)e1 - Standard Practice for Expanded Welded and Silver Brazed Socket Joints for Pipe and Tube
Publisher: ASTM International
Year: 2015
ASTM F645-15 - Standard Guide for Selection, Design, and Installation of Thermoplastic Water- Pressure Piping Systems
Publisher: ASTM International
Year: 2015
ASTM C880/C880M-15 - Standard Test Method for Flexural Strength of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM F1098-87(2015) - Standard Specification for Envelope Dimensions for Butterfly Valves—NPS 2 to 24
Publisher: ASTM International
Year: 2015
ASTM C1201/C1201M-15 - Standard Test Method for Structural Performance of Exterior Dimension Stone Cladding Systems by Uniform Static Air Pressure Difference
Publisher: ASTM International
Year: 2015
ASTM C1352/C1352M-15 - Standard Test Method for Flexural Modulus of Elasticity of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM B213-97 - Standard Test Method for Flow Rate of Metal Powders
Publisher: ASTM International
Year: 1996
ASTM F983-86(2000) - Standard Practice for Permanent Marking of Orthopaedic Implant Components
Publisher: ASTM International
Year: 1999
ASTM F1120-87(2015) - Standard Specification for Circular Metallic Bellows Type Expansion Joints for Piping Applications
Publisher: ASTM International
Year: 2015
ASTM F1121-87(2015) - Standard Specification for International Shore Connections for Marine Fire Applications
Publisher: ASTM International
Year: 2015
ASTM C1353/C1353M-15a - Standard Test Method for Abrasion Resistance of Dimension Stone Subjected to Foot Traffic Using a Rotary Platform Abraser
Publisher: ASTM International
Year: 2015
ASTM E10-15 - Standard Test Method for Brinell Hardness of Metallic Materials
Publisher: ASTM International
Year: 2015
ASTM C1354/C1354M-15 - Standard Test Method for Strength of Individual Stone Anchorages in Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM C99/C99M-15 - Standard Test Method for Modulus of Rupture of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM C170/C170M-15 - Standard Test Method for Compressive Strength of Dimension Stone
Publisher: ASTM International
Year: 2015
ASTM C578-15 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM F1123-87(2015) - Standard Specification for Non-Metallic Expansion Joints
Publisher: ASTM International
Year: 2015
ASTM D1172-15 - Standard Guide for pH of Aqueous Solutions of Soaps and Detergents
Publisher: ASTM International
Year: 2015
ASTM F984-86(1992) - Specification for Cutaneous Gas Monitoring Devices for Oxygen and Carbon Dioxide (Withdrawn 1999)
Publisher: ASTM International
Year: 1985
ASTM D707-15 - Standard Classification System and Basis for Specification for Cellulose Acetate Butyrate Molding and Extrusion Compounds (CAB)
Publisher: ASTM International
Year: 2015
ASTM D706-15 - Standard Classification System and Basis for Specifications for Cellulose Acetate Molding and Extrusion Compounds (CA)
Publisher: ASTM International
Year: 2015
ASTM F2218-02(2015) - Standard Guide for Hardware Implementation for Computerized Systems
Publisher: ASTM International
Year: 2015
ASTM F1122-04(2015)e1 - Standard Specification for Quick Disconnect Couplings (6 in. NPS and Smaller)
Publisher: ASTM International
Year: 2015
ASTM D1922-15 - Standard Test Method for Propagation Tear Resistance of Plastic Film and Thin Sheeting by Pendulum Method
Publisher: ASTM International
Year: 2015
ASTM D4889-15 - Standard Test Methods for Polyurethane Raw Materials: Determination of Viscosity of Crude or Modified Isocyanates
Publisher: ASTM International
Year: 2015
ASTM D4663-15 - Standard Test Method for Polyurethane Raw Materials: Determination of Hydrolyzable Chlorine of Isocyanates
Publisher: ASTM International
Year: 2015
ASTM D3641-15 - Standard Practice for Injection Molding Test Specimens of Thermoplastic Molding and Extrusion Materials
Publisher: ASTM International
Year: 2015
ASTM D4321-15 - Standard Test Method for Package Yield of Plastic Film
Publisher: ASTM International
Year: 2015
ASTM D1709-15a - Standard Test Methods for Impact Resistance of Plastic Film by the Free-Falling Dart Method
Publisher: ASTM International
Year: 2015
ASTM F985-00 - Standard Specification for Panama Canal Pilot Platform
Publisher: ASTM International
Year: 2000
ASTM D4350-15 - Standard Test Method for Corrosivity Index of Plastics and Fillers
Publisher: ASTM International
Year: 2015
ASTM D5338-15 - Standard Test Method for Determining Aerobic Biodegradation of Plastic Materials Under Controlled Composting Conditions, Incorporating Thermophilic Temperatures
Publisher: ASTM International
Year: 2015
ASTM D4878-15 - Standard Test Methods for Polyurethane Raw Materials: Determination of Viscosity of Polyols
Publisher: ASTM International
Year: 2015
ASTM D6711-15 - Standard Practice for Specifying Rock to Fill Gabions, Revet Mattresses, and Gabion Mattresses
Publisher: ASTM International
Year: 2015
ASTM C1232-15 - Standard Terminology of Masonry
Publisher: ASTM International
Year: 2015
ASTM F2876-10(2015) - Standard Practice for Thermal Rating and Installation of Internal Combustion Engine Packages for use in Hazardous Locations in Marine Applications
Publisher: ASTM International
Year: 2015
ASTM F1139-88(2015) - Standard Specification for Steam Traps and Drains
Publisher: ASTM International
Year: 2015
ASTM F1155-10(2015) - Standard Practice for Selection and Application of Piping System Materials
Publisher: ASTM International
Year: 2015
ASTM E466-15 - Standard Practice for Conducting Force Controlled Constant Amplitude Axial Fatigue Tests of Metallic Materials
Publisher: ASTM International
Year: 2015
ASTM E2922-15 - Standard Guide for The Use of Standard Test Methods and Practices for Evaluating Antibacterial Activity on Textiles
Publisher: ASTM International
Year: 2015
ASTM F986-86(1997) - Standard Specification for Suction Strainer Boxes
Publisher: ASTM International
Year: 1996
ASTM C591-15 - Standard Specification for Unfaced Preformed Rigid Cellular Polyisocyanurate Thermal Insulation
Publisher: ASTM International
Year: 2015
ASTM D7954/D7954M-15a - Standard Practice for Moisture Surveying of Roofing and Waterproofing Systems Using Non-Destructive Electrical Impedance Scanners
Publisher: ASTM International
Year: 2015
ASTM F1199-88(2015) - Standard Specification for Cast (All Temperatures and Pressures) and Welded Pipe Line Strainers (150 psig and 150°F Maximum)
Publisher: ASTM International
Year: 2015
ASTM F1337-10(2015) - Standard Practice for Human Systems Integration Program Requirements for Ships and Marine Systems, Equipment, and Facilities
Publisher: ASTM International
Year: 2015
ASTM F1716-96(2015) - Standard Guide for Transition and Performance of Marine Software Systems Maintenance
Publisher: ASTM International
Year: 2015
ASTM F3064/F3064M-15 - Standard Specification for Control, Operational Characteristics and Installation of Instruments and Sensors of Propulsion Systems
Publisher: ASTM International
Year: 2015
ASTM F1757-96(2015) - Standard Guide for Digital Communication Protocols for Computerized Systems
Publisher: ASTM International
Year: 2015
ASTM D2369-10(2015)e1 - Standard Test Method for Volatile Content of Coatings
Publisher: ASTM International
Year: 2015
ASTM F1350-15 - Standard Specification for Wrought 18Chromium-14Nickel-2.5Molybdenum Stainless Steel Surgical Fixation Wire (UNS S31673)
Publisher: ASTM International
Year: 2015
ASTM D3953-15 - Standard Specification for Strapping, Flat Steel and Seals
Publisher: ASTM International
Year: 2015
ASTM F987-93 - Standard Specification for Portable Intermediate Flush Deck Stanchion
Publisher: ASTM International
Year: 1992
ASTM F1878-98(2015) - Standard Guide for Escort Vessel Evaluation and Selection
Publisher: ASTM International
Year: 2015
ASTM A563-15 - Standard Specification for Carbon and Alloy Steel Nuts
Publisher: ASTM International
Year: 2015
ASTM E643-15 - Standard Test Method for Ball Punch Deformation of Metallic Sheet Material
Publisher: ASTM International
Year: 2015
ASTM F1172-88(2015)e1 - Standard Specification for Fuel Oil Meters of the Volumetric Positive Displacement Type
Publisher: ASTM International
Year: 2015
ASTM D3195/D3195M-10(2015) - Standard Practice for Rotameter Calibration
Publisher: ASTM International
Year: 2015
ASTM F412-15 - Standard Terminology Relating to Plastic Piping Systems
Publisher: ASTM International
Year: 2015
ASTM D2609-15 - Standard Specification for Plastic Insert Fittings for Polyethylene (PE) Plastic Pipe
Publisher: ASTM International
Year: 2015
ASTM D8003-15 - Standard Test Method for Determination of Light Hydrocarbons and Cut Point Intervals in Live Crude Oils and Condensates by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM F437-15 - Standard Specification for Threaded Chlorinated Poly(Vinyl Chloride) (CPVC) Plastic Pipe Fittings, Schedule 80
Publisher: ASTM International
Year: 2015
ASTM E875-15 - Standard Practice for Evaluation of Fungal Control Agents as Preservatives for Aqueous-Based Products Used in the Paper Industry
Publisher: ASTM International
Year: 2015
ASTM F990-86(1993)e1 - Guide for Ecological Considerations for Use of Chemical Dispersants in Oil Spill Response-Sandy Beaches (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM F438-15 - Standard Specification for Socket-Type Chlorinated Poly(Vinyl Chloride) (CPVC) Plastic Pipe Fittings, Schedule 40
Publisher: ASTM International
Year: 2015
ASTM D4784-93(2015) - Standard Specification for LNG Density Calculation Models
Publisher: ASTM International
Year: 2015
ASTM D5287-08(2015) - Standard Practice for Automatic Sampling of Gaseous Fuels
Publisher: ASTM International
Year: 2015
ASTM D2466-15 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
Publisher: ASTM International
Year: 2015
ASTM E2661/E2661M-15 - Standard Practice for Acoustic Emission Examination of Plate-like and Flat Panel Composite Structures Used in Aerospace Applications
Publisher: ASTM International
Year: 2015
ASTM D7864/D7864M-15 - Standard Test Method for Determining the Aperture Stability Modulus of Geogrids
Publisher: ASTM International
Year: 2015
ASTM E2514-15 - Standard Practice for Presentation Format of Elemental Cost Estimates, Summaries, and Analyses
Publisher: ASTM International
Year: 2015
ASTM E2620-15 - Standard Classification for Program and Project Estimate Summaries
Publisher: ASTM International
Year: 2015
ASTM F3116/F3116M-15 - Standard Specification for Design Loads and Conditions
Publisher: ASTM International
Year: 2015
ASTM D7165-10(2015) - Standard Practice for Gas Chromatograph Based On-line/At-line Analysis for Sulfur Content of Gaseous Fuels
Publisher: ASTM International
Year: 2015
ASTM F991-86 - Specification for Docking/Drain Plug and Boss Assemblies
Publisher: ASTM International
Year: 1985
ASTM D6968-03(2015) - Standard Test Method for Simultaneous Measurement of Sulfur Compounds and Minor Hydrocarbons in Natural Gas and Gaseous Fuels by Gas Chromatography and Atomic Emission Detection
Publisher: ASTM International
Year: 2015
ASTM D7166-10(2015) - Standard Practice for Total Sulfur Analyzer Based On-line/At-line for Sulfur Content of Gaseous Fuels
Publisher: ASTM International
Year: 2015
ASTM D7314-10(2015) - Standard Practice for Determination of the Heating Value of Gaseous Fuels using Calorimetry and On-line/At-line Sampling
Publisher: ASTM International
Year: 2015
ASTM E1721-01(2015) - Standard Test Method for Determination of Acid-Insoluble Residue in Biomass
Publisher: ASTM International
Year: 2015
ASTM E1755-01(2015) - Standard Test Method for Ash in Biomass
Publisher: ASTM International
Year: 2015
ASTM E1756-08(2015) - Standard Test Method for Determination of Total Solids in Biomass
Publisher: ASTM International
Year: 2015
ASTM E1757-01(2015) - Standard Practice for Preparation of Biomass for Compositional Analysis
Publisher: ASTM International
Year: 2015
ASTM E1758-01(2015) - Standard Test Method for Determination of Carbohydrates in Biomass by High Performance Liquid Chromatography
Publisher: ASTM International
Year: 2015
ASTM E1821-08(2015) - Standard Test Method for Determination of Carbohydrates in Biomass by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM B792-15 - Standard Specification for Zinc Alloys in Ingot Form for Slush Casting
Publisher: ASTM International
Year: 2015
ASTM F991M-95 - Standard Specification for Docking/Drain Plug and Boss Assemblies [Metric] (Withdrawn 2004)
Publisher: ASTM International
Year: 1994
ASTM F1536-95(2015) - Standard Test Method for Determining Strength and Setting Time of Synthetic Water-Activated Polyurethane Fiberglass Orthopaedic Casting Tape
Publisher: ASTM International
Year: 2015
ASTM B793-15 - Standard Specification for Zinc Casting Alloy Ingot for Sheet Metal Forming Dies and Plastic Injection Molds
Publisher: ASTM International
Year: 2015
ASTM B997-15 - Standard Specification for Zinc-Aluminum Alloys in Ingot Form for Hot-Dip Coatings
Publisher: ASTM International
Year: 2015
ASTM F2003-02(2015) - Standard Practice for Accelerated Aging of Ultra-High Molecular Weight Polyethylene after Gamma Irradiation in Air
Publisher: ASTM International
Year: 2015
ASTM G78-15 - Standard Guide for Crevice Corrosion Testing of Iron-Base and Nickel-Base Stainless Alloys in Seawater and Other Chloride-Containing Aqueous Environments
Publisher: ASTM International
Year: 2015
ASTM F2255-05(2015) - Standard Test Method for Strength Properties of Tissue Adhesives in Lap-Shear by Tension Loading
Publisher: ASTM International
Year: 2015
ASTM E2662-15 - Standard Practice for Radiographic Examination of Flat Panel Composites and Sandwich Core Materials Used in Aerospace Applications
Publisher: ASTM International
Year: 2015
ASTM C1520-02(2015)e1 - Standard Guide for Paintability of Latex Sealants
Publisher: ASTM International
Year: 2015
ASTM C765-97(2015) - Standard Test Method for Low-Temperature Flexibility of Preformed Tape Sealants
Publisher: ASTM International
Year: 2015
ASTM F3137-15 - Standard Specification for Headgear Used in Women’s Lacrosse (excluding Goalkeepers)
Publisher: ASTM International
Year: 2015
ASTM F992-86(2001) - Standard Specification for Valve Label Plates
Publisher: ASTM International
Year: 1986
ASTM F2256-05(2015) - Standard Test Method for Strength Properties of Tissue Adhesives in T-Peel by Tension Loading
Publisher: ASTM International
Year: 2015
ASTM D7892-15 - Standard Test Method for Determination of Total Organic Halides, Total Non-Methane Hydrocarbons, and Formaldehyde in Hydrogen Fuel by Gas Chromatography/Mass Spectrometry
Publisher: ASTM International
Year: 2015
ASTM F2258-05(2015) - Standard Test Method for Strength Properties of Tissue Adhesives in Tension
Publisher: ASTM International
Year: 2015
ASTM D4735-15 - Standard Test Method for Determination of Trace Thiophene in Refined Benzene by Gas Chromatography
Publisher: ASTM International
Year: 2015
ASTM D7011-15 - Standard Test Method for Determination of Trace Thiophene in Refined Benzene by Gas Chromatography and Sulfur Selective Detection
Publisher: ASTM International
Year: 2015
ASTM F2392-04(2015) - Standard Test Method for Burst Strength of Surgical Sealants
Publisher: ASTM International
Year: 2015
ASTM F2458-05(2015) - Standard Test Method for Wound Closure Strength of Tissue Adhesives and Sealants
Publisher: ASTM International
Year: 2015
ASTM F2789-10(2015) - Standard Guide for Mechanical and Functional Characterization of Nucleus Devices
Publisher: ASTM International
Year: 2015
ASTM F2819-10(2015) - Standard Test Methods for Measurement of Straightness of Bar, Rod, Tubing and Wire to be used for Medical Devices
Publisher: ASTM International
Year: 2015
ASTM D4991-07(2015) - Standard Test Method for Leakage Testing of Empty Rigid Containers by Vacuum Method
Publisher: ASTM International
Year: 2015
ASTM F993-86(2001) - Standard Specification for Valve Locking Devices
Publisher: ASTM International
Year: 1986
ASTM E570-15 - Standard Practice for Flux Leakage Examination of Ferromagnetic Steel Tubular Products
Publisher: ASTM International
Year: 2015
ASTM E1734-15 - Standard Practice for Radioscopic Examination of Castings
Publisher: ASTM International
Year: 2015
ASTM C1187-15 - Standard Guide for Establishing Surveillance Test Program for Boron-Based Neutron Absorbing Material Systems for Use in Nuclear Fuel Storage Racks In a Pool Environment
Publisher: ASTM International
Year: 2015
ASTM C1816-15 - Standard Practice for The Ion Exchange Separation of Small Volume Samples Containing Uranium, Americium, and Plutonium Prior to Isotopic Abundance and Content Analysis
Publisher: ASTM International
Year: 2015
ASTM C1817-15 - Standard Test Method for The Determination of the Oxygen to Metal (O/M) Ratio in Sintered Mixed Oxide ((U, Pu)O2 ) Pellets by Gravimetry
Publisher: ASTM International
Year: 2015
ASTM E2396/E2396M-15 - Standard Test Method for Saturated Water Permeability of Granular Drainage Media [Falling-Head Method] for Vegetative (Green) Roof Systems
Publisher: ASTM International
Year: 2015
ASTM E2397/E2397M-15 - Standard Practice for Determination of Dead Loads and Live Loads Associated with Vegetative (Green) Roof Systems
Publisher: ASTM International
Year: 2015
ASTM E2398/E2398M-15 - Standard Test Method for Water Capture and Media Retention of Geocomposite Drain Layers for Vegetative (Green) Roof Systems
Publisher: ASTM International
Year: 2015
ASTM C185-15 - Standard Test Method for Air Content of Hydraulic Cement Mortar
Publisher: ASTM International
Year: 2015
ASTM E2399/E2399M-15 - Standard Test Method for Maximum Media Density for Dead Load Analysis of Vegetative (Green) Roof Systems
Publisher: ASTM International
Year: 2015
ASTM B214-99 - Standard Test Method for Sieve Analysis of Metal Powders
Publisher: ASTM International
Year: 1999
ASTM F994-86(2001) - Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
Publisher: ASTM International
Year: 1986
ASTM E811-09(2015) - Standard Practice for Measuring Colorimetric Characteristics of Retroreflectors Under Nighttime Conditions
Publisher: ASTM International
Year: 2015
ASTM C1289-15 - Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board
Publisher: ASTM International
Year: 2015
ASTM D2464-15 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
Publisher: ASTM International
Year: 2015
ASTM D3964-10(2015) - Standard Practice for Selection of Coating Specimens for Appearance Measurements
Publisher: ASTM International
Year: 2015
ASTM C661-15 - Standard Test Method for Indentation Hardness of Elastomeric-Type Sealants by Means of a Durometer
Publisher: ASTM International
Year: 2015
ASTM D5723-95(2015) - Standard Practice for Determination of Chromium Treatment Weight on Metal Substrates by X-Ray Fluorescence
Publisher: ASTM International
Year: 2015
ASTM C731-15 - Standard Test Method for Extrudability, After Package Aging, of Latex Sealants
Publisher: ASTM International
Year: 2015
ASTM E1966-15 - Standard Test Method for Fire-Resistive Joint Systems
Publisher: ASTM International
Year: 2015
ASTM C787-15 - Standard Specification for Uranium Hexafluoride for Enrichment
Publisher: ASTM International
Year: 2015
ASTM D6237-09(2015) - Standard Guide for Painting Inspectors (Concrete and Masonry Substrates)
Publisher: ASTM International
Year: 2015
ASTM F995-97(2001) - Standard Practice for Estimating Toner Usage in Copiers Utilizing Dry Two-Component Developer
Publisher: ASTM International
Year: 1997
ASTM C1063-15 - Standard Specification for Installation of Lathing and Furring to Receive Interior and Exterior Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2015
ASTM E2954-15 - Standard Test Method for Axial Compression Test of Reinforced Plastic and Polymer Matrix Composite Vertical Members
Publisher: ASTM International
Year: 2015
ASTM D4080-15 - Standard Specification for Trichloroethylene, Technical and Vapor-Degreasing Grade
Publisher: ASTM International
Year: 2015
ASTM E2115-15 - Standard Guide for Conducting Lead Hazard Assessments of Dwellings and of Other Child-Occupied Facilities
Publisher: ASTM International
Year: 2015
ASTM E1256-15 - Standard Test Methods for Radiation Thermometers (Single Waveband Type)
Publisher: ASTM International
Year: 2015
ASTM E2226-15a - Standard Practice for Application of Hose Stream
Publisher: ASTM International
Year: 2015
ASTM C1531-15 - Standard Test Methods for In Situ Measurement of Masonry Mortar Joint Shear Strength Index
Publisher: ASTM International
Year: 2015
ASTM F2360-08(2015)e1 - Standard Test Method for Determining Luminance of a Membrane Switch Backlit with Diffuse Light Source
Publisher: ASTM International
Year: 2015
ASTM F879-15 - Standard Specification for Stainless Steel Socket Button and Flat Countersunk Head Cap Screws
Publisher: ASTM International
Year: 2015
ASTM E481-15 - Standard Test Method for Measuring Neutron Fluence Rates by Radioactivation of Cobalt and Silver
Publisher: ASTM International
Year: 2015
ASTM F996-98 - Standard Test Method for Separating an Ionizing Radiation-Induced MOSFET Threshold Voltage Shift Into Components Due to Oxide Trapped Holes and Interface States Using the Subthreshold Current-Voltage Characteristics
Publisher: ASTM International
Year: 1998
ASTM E1173-15 - Standard Test Method for Evaluation of Preoperative, Precatheterization, or Preinjection Skin Preparations
Publisher: ASTM International
Year: 2015
ASTM C734-15 - Standard Test Method for Low-Temperature Flexibility of Latex Sealants After Artificial Weathering
Publisher: ASTM International
Year: 2015
ASTM C1329/C1329M-15 - Standard Specification for Mortar Cement
Publisher: ASTM International
Year: 2015
ASTM E2207-15 - Standard Practice for Strain-Controlled Axial-Torsional Fatigue Testing with Thin-Walled Tubular Specimens
Publisher: ASTM International
Year: 2015
ASTM F645-15a - Standard Guide for Selection, Design, and Installation of Thermoplastic Water- Pressure Piping Systems
Publisher: ASTM International
Year: 2015
ASTM B42-15 - Standard Specification for Seamless Copper Pipe, Standard Sizes
Publisher: ASTM International
Year: 2015
ASTM D4293-15 - Standard Specification for Phosphate Ester Based Fluids for Turbine Lubrication and Steam Turbine Electro-Hydraulic Control (EHC) Applications
Publisher: ASTM International
Year: 2015
ASTM F2656/F2656M-15 - Standard Test Method for Crash Testing of Vehicle Security Barriers
Publisher: ASTM International
Year: 2015
ASTM C996-15 - Standard Specification for Uranium Hexafluoride Enriched to Less Than 5â_%%â_% 235U
Publisher: ASTM International
Year: 2015
ASTM E595-15 - Standard Test Method for Total Mass Loss and Collected Volatile Condensable Materials from Outgassing in a Vacuum Environment
Publisher: ASTM International
Year: 2015
ASTM F997-98ae1 - Standard Specification for Polycarbonate Resin for Medical Applications
Publisher: ASTM International
Year: 1998
ASTM E1419/E1419M-15 - Standard Practice for Examination of Seamless, Gas-Filled, Pressure Vessels Using Acoustic Emission
Publisher: ASTM International
Year: 2015
ASTM E242-15 - Standard Reference Radiographs for Appearances of Radiographic Images as Certain Parameters are Changed
Publisher: ASTM International
Year: 2015
ASTM E2712-15 - Standard Test Methods for Bulge-Forming Superplastic Metallic Sheet
Publisher: ASTM International
Year: 2015
ASTM E714-94(2015) - Standard Specification for Disposable Glass Serological Pipets
Publisher: ASTM International
Year: 2015
ASTM E734-80(2015) - Standard Specification for Disposable Glass Blood Sample Capillary Tube (Microhematocrit)
Publisher: ASTM International
Year: 2015
ASTM E890-94(2015) - Standard Specification for Disposable Glass Culture Tubes
Publisher: ASTM International
Year: 2015
ASTM E911-98(2015) - Standard Specification for Glass Stopcocks with Polytetrafluoroethylene (PTFE) Plugs
Publisher: ASTM International
Year: 2015
ASTM D6102-15 - Standard Guide for Installation of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2015
ASTM D4376-15 - Standard Specification for Vapor-Degreasing Grade Perchloroethylene
Publisher: ASTM International
Year: 2015
ASTM D6413/D6413M-15 - Standard Test Method for Flame Resistance of Textiles (Vertical Test)
Publisher: ASTM International
Year: 2015
ASTM F998-00 - Standard Specification for Centrifugal Pump, Shipboard Use
Publisher: ASTM International
Year: 2000
ASTM E2215-15 - Standard Practice for Evaluation of Surveillance Capsules from Light-Water Moderated Nuclear Power Reactor Vessels
Publisher: ASTM International
Year: 2015
ASTM D3161/D3161M-15 - Standard Test Method for Wind-Resistance of Steep Slope Roofing Products (Fan-Induced Method)
Publisher: ASTM International
Year: 2015
ASTM D5436-15 - Standard Specification for Cast Poly(Methyl Methacrylate) Plastic Rods, Tubes, and Shapes
Publisher: ASTM International
Year: 2015
ASTM E261-15 - Standard Practice for Determining Neutron Fluence, Fluence Rate, and Spectra by Radioactivation Techniques
Publisher: ASTM International
Year: 2015
ASTM E1943-98(2015) - Standard Guide for Remediation of Ground Water by Natural Attenuation at Petroleum Release Sites
Publisher: ASTM International
Year: 2015
ASTM D1173-07(2015) - Standard Test Method for Foaming Properties of Surface-Active Agents
Publisher: ASTM International
Year: 2015
ASTM D1814-70(2015) - Standard Test Method for Measuring Thickness of Leather Units
Publisher: ASTM International
Year: 2015
ASTM D1815-00(2015) - Standard Test Method for Water Absorption (Static) of Vegetable Tanned Leather
Publisher: ASTM International
Year: 2015
ASTM E982-94(2015) - Standard Specification for Laboratory Glass Test Tubes
Publisher: ASTM International
Year: 2015
ASTM E934-94(2015) - Standard Specification for Serological Pipet, Disposable Plastic
Publisher: ASTM International
Year: 2015
ASTM F999-86(1993)e1 - Guide for Ecological Considerations for the Use of Chemical Dispersants in Oil Spill Response-Gravel or Cobble Beaches (Withdrawn 2001)
Publisher: ASTM International
Year: 1992
ASTM E1046-85(2015) - Standard Specification for Glass Westergren Tube, Disposable
Publisher: ASTM International
Year: 2015
ASTM E1047-85(2015) - Standard Specification for Blood Sedimentation Tube, Wintrobe, Glass, Disposable
Publisher: ASTM International
Year: 2015
ASTM E1048-88(2015) - Standard Specification for Color-Coding Pipets or Containers Coated With Anticoagulants
Publisher: ASTM International
Year: 2015
ASTM E1094-04(2015) - Standard Specification for Pharmaceutical Glass Graduates
Publisher: ASTM International
Year: 2015
ASTM E1380-90(2015) - Standard Specification for Color Coding of Laboratory Pipets with Multiple Graduations, 0.1 mL and Larger, But Excluding Disposable Prothrombin and Disposable Micropipets
Publisher: ASTM International
Year: 2015
ASTM C1268-15 - Standard Test Method for Quantitative Determination of 241Am in Plutonium by Gamma-Ray Spectrometry
Publisher: ASTM International
Year: 2015
ASTM D2207-00(2015) - Standard Test Method for Bursting Strength of Leather by the Ball Method
Publisher: ASTM International
Year: 2015
ASTM D2209-00(2015) - Standard Test Method for Tensile Strength of Leather
Publisher: ASTM International
Year: 2015
ASTM C1432-15 - Standard Test Method for Determination of Impurities in Plutonium: Acid Dissolution, Ion Exchange Matrix Separation, and Inductively Coupled Plasma-Atomic Emission Spectroscopic (ICP/AES) Analysis
Publisher: ASTM International
Year: 2015
ASTM D2212-00(2015) - Standard Test Method for Slit Tear Resistance of Leather
Publisher: ASTM International
Year: 2015
ASTM F1000-95 - Standard Practice for Piping System Drawing Symbols (Withdrawn 2004)
Publisher: ASTM International
Year: 1994
ASTM D2347-00(2015) - Standard Test Method for Measuring Area of Leather Test Specimens
Publisher: ASTM International
Year: 2015
ASTM F1717-15 - Standard Test Methods for Spinal Implant Constructs in a Vertebrectomy Model
Publisher: ASTM International
Year: 2015
ASTM D2042-15 - Standard Test Method for Solubility of Asphalt Materials in Trichloroethylene
Publisher: ASTM International
Year: 2015
ASTM D5977-15 - Standard Specification for High Load Rotational Spherical Bearings for Bridges and Structures
Publisher: ASTM International
Year: 2015
ASTM D2940/D2940M-15 - Standard Specification for Graded Aggregate Material For Bases or Subbases for Highways or Airports
Publisher: ASTM International
Year: 2015
ASTM D7553-15 - Standard Test Method for Solubility of Asphalt Materials in N-Propyl Bromide
Publisher: ASTM International
Year: 2015
ASTM E2101-15 - Standard Test Method for Measuring the Frictional Properties of Winter Contaminated Pavement Surfaces Using an Averaging-Type Spot Measuring Decelerometer
Publisher: ASTM International
Year: 2015
ASTM D803-15 - Standard Test Methods for Testing Tall Oil
Publisher: ASTM International
Year: 2015
ASTM C1731-15 - Standard Specification for Concrete Floor Tile
Publisher: ASTM International
Year: 2015
See more:
1
50
60
70
80
90
100
110
116
117
118
119
120
121
122
123
124
125
126
127
128
130
140
150
160
170
180
200
230
Search Within Standards