ASTM D6360-99 - Standard Practice for Enclosed Carbon-Arc Exposures of Plastics
Publisher: ASTM International
Year: 1999
ASTM D6354-98 - Standard Guide for Sampling Plan and Core Sampling of Carbon Cathode Blocks Used in Aluminum Production
Publisher: ASTM International
Year: 1998
ASTM A31-00 - Standard Specification for Steel Rivets and Bars for Rivets, Pressure Vessels
Publisher: ASTM International
Year: 2000
ASTM B758-00 - Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Welded Tube
Publisher: ASTM International
Year: 2000
ASTM D6353-98 - Standard Guide for Sampling Plan and Core Sampling for Prebaked Anodes Used in Aluminum Production
Publisher: ASTM International
Year: 1998
ASTM D6339-98 - Standard Specification for Syndiotactic Polystyrene Molding and Extrusion (SPS)
Publisher: ASTM International
Year: 1998
ASTM D6335-98 - Standard Test Method for Determination of High Temperature Deposits by Thermo-Oxidation Engine Oil Simulation Test
Publisher: ASTM International
Year: 1998
ASTM B759-00 - Standard Specification for Nickel-Chromium-Molybdenum-Tungsten Alloys (UNS N06110) Pipe and Tube
Publisher: ASTM International
Year: 2000
ASTM D6290-98e1 - Standard Test Method for Color Determination of Plastic Pellets
Publisher: ASTM International
Year: 1998
ASTM B760-86(1999) - Standard Specification for Tungsten Plate, Sheet, and Foil
Publisher: ASTM International
Year: 1999
ASTM D6202-01 - Standard Test Method for Automotive Engine Oils on the Fuel Economy of Passenger Cars and Light-Duty Trucks in the Sequence VIA Spark Ignition Engine
Publisher: ASTM International
Year: 2001
ASTM D3164M-98 - Standard Test Method for Strength Properties of Adhesively Bonded Plastic Lap-Shear Sandwich Joints in Shear by Tension Loading (Metric)
Publisher: ASTM International
Year: 1998
ASTM B761-98 - Standard Test Method for Particle Size Distribution of Powders and Related Compounds by X-Ray Monitoring of Gravity Sedimentation
Publisher: ASTM International
Year: 1998
ASTM B762-90(1999) - Standard Test Method of Variables Sampling of Metallic and Inorganic Coatings
Publisher: ASTM International
Year: 1999
ASTM F1947-98 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
Publisher: ASTM International
Year: 1998
ASTM F1941-00 - Standard Specification for Electrodeposited Coatings on Threaded Fasteners (Unified Inch Screw Threads (UN/UNR))
Publisher: ASTM International
Year: 2000
ASTM B763-98 - Standard Specification for Copper Alloy Sand Castings for Valve Application
Publisher: ASTM International
Year: 1998
ASTM F1927-98e1 - Standard Test Method for Determination of Oxygen Gas Transmission Rate, Permeability and Permeance at Controlled Relative Humidity Through Barrier Materials Using a Coulometric Detector
Publisher: ASTM International
Year: 2000
ASTM F1855-00 - Standard Specification for Polyoxymethylene (Acetal) for Medical Applications
Publisher: ASTM International
Year: 2000
ASTM G161-00 - Standard Guide for Corrosion-Related Failure Analysis
Publisher: ASTM International
Year: 2000
ASTM D6136-97 - Standard Test Method for Kerosene Number of Unsaturated (Dry) Felt by the Vacuum Method
Publisher: ASTM International
Year: 1997
ASTM B765-93(2001) - Standard Guide for Selection of Porosity Tests for Electrodeposits and Related Metallic Coatings
Publisher: ASTM International
Year: 1993
ASTM D6095-99 - Standard Test Method for Volume Resistivity for Extruded Crosslinked and Thermoplastic Semiconducting Conductor and Insulation Shielding Materials
Publisher: ASTM International
Year: 1999
ASTM D5822-00 - Standard Test Method for Determining Seam Strength in Inflatable Restraint Cushions
Publisher: ASTM International
Year: 1995
ASTM F1741-02 - Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits
Publisher: ASTM International
Year: 2002
ASTM E2004-99 - Standard Test Method for Facing Cleavage of Sandwich Panels
Publisher: ASTM International
Year: 1999
ASTM C1419-99a - Standard Test Method for Sonic Velocity in Refractory Materials at Room Temperature and Its Use in Obtaining an Approximate Young's Modulus
Publisher: ASTM International
Year: 1999
ASTM D6389-99 - Standard Practice for Tests to Evaluate the Chemical Resistance of Geotextiles to Liquids
Publisher: ASTM International
Year: 1999
ASTM D6365-99 - Standard Practice for the Nondestructive Testing of Geomembrane Seams using the Spark Test
Publisher: ASTM International
Year: 1999
ASTM B767-88(2001) - Standard Guide for Determining Mass Per Unit Area of Electrodeposited and Related Coatings by Gravimetric and Other Chemical Analysis Procedures
Publisher: ASTM International
Year: 1988
ASTM D6364-99 - Standard Test Method for Determining the Short-Term Compression Behavior of Geosynthetics
Publisher: ASTM International
Year: 1999
ASTM D6400-99e1 - Standard Specification for Compostable Plastics
Publisher: ASTM International
Year: 1999
ASTM D6264-98 - Standard Test Method for Measuring the Damage Resistance of a Fiber-Reinforced Polymer-Matrix Composite to a Concentrated Quasi-Static Indentation Force
Publisher: ASTM International
Year: 1998
ASTM D1510-08a - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2008
ASTM B768-99 - Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
Publisher: ASTM International
Year: 1999
ASTM A1000-99 - Standard Specification for Steel Wire, Carbon and Alloy Specialty Spring Quality
Publisher: ASTM International
Year: 1999
ASTM B894-99e1 - Standard Specification for Zinc-Copper-Aluminum Alloy Die Castings
Publisher: ASTM International
Year: 1999
ASTM F1957-99 - Standard Test Method for Composite Foam Hardness-Durometer Hardness
Publisher: ASTM International
Year: 1999
ASTM B769-94(2000) - Standard Test Method for Shear Testing of Aluminum Alloys
Publisher: ASTM International
Year: 1999
ASTM B770-02 - Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
Publisher: ASTM International
Year: 2002
ASTM F1759-97 - Standard Practice for Design of High-Density Polyethylene (HDPE) Manholes for Subsurface Applications
Publisher: ASTM International
Year: 1997
ASTM A973/A973M-01 - Standard Specification for Grade 100 Alloy Steel Chain
Publisher: ASTM International
Year: 2001
ASTM D6395-99 - Standard Test Method for Flatwise Flexural Impact Resistance of Rigid Plastics
Publisher: ASTM International
Year: 1999
ASTM D6394-01 - Standard Specification for Sulfone Plastics (SP)
Publisher: ASTM International
Year: 2001
ASTM D6384-99ae1 - Standard Terminology Relating to Biodegradability and Ecotoxicity of Lubricants
Publisher: ASTM International
Year: 2000
ASTM B771-87(2001) - Standard Test Method for Short Rod Fracture Toughness of Cemented Carbides
Publisher: ASTM International
Year: 1987
ASTM D5532-94(1999) - Standard Specification for Micaceous Iron Oxide Pigments for Paint (Withdrawn 2004)
Publisher: ASTM International
Year: 1999
ASTM D6040-01 - Standard Guide to Standard Test Methods for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
Publisher: ASTM International
Year: 2001
ASTM G66-99 - Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
Publisher: ASTM International
Year: 1999
ASTM D2574-00 - Standard Test Method for Resistance of Emulsion Paints in the Container to Attack by Microorganisms
Publisher: ASTM International
Year: 2000
ASTM D5930-01 - Standard Test Method for Thermal Conductivity of Plastics by Means of a Transient Line-Source Technique
Publisher: ASTM International
Year: 2001
ASTM B898-99 - Standard Specification for Reactive and Refractory Metal Clad Plate
Publisher: ASTM International
Year: 1999
ASTM D6417-99 - Standard Test Method for Estimation of Engine Oil Volatility by Capillary Gas Chromatography
Publisher: ASTM International
Year: 1999
ASTM D6415-99e1 - Standard Test Method for Measuring the Curved Beam Stength of a Fiber-Reinforced Polymer-Matrix Composite
Publisher: ASTM International
Year: 1999
ASTM D6387-99 - Standard Test Methods for Composition of Turpentine and Related Terpene Products by Capillary Gas Chromatography
Publisher: ASTM International
Year: 1999
ASTM D2594-99a - Standard Test Method for Stretch Properties of Knitted Fabrics Having Low Power
Publisher: ASTM International
Year: 1999
ASTM E2022-01 - Standard Practice for Calculation of Weighting Factors for Tristimulus Integration
Publisher: ASTM International
Year: 2001
ASTM D6084-97 - Standard Test Method for Elastic Recovery of bituminuous Materials by Ductilometer
Publisher: ASTM International
Year: 1997
ASTM B774-00 - Standard Specification for Low Melting Point Alloys
Publisher: ASTM International
Year: 2000
ASTM B775-01 - Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Pipe
Publisher: ASTM International
Year: 2001
ASTM F1725-97 - Standard Guide for Analysis of Crystallographic Perfection of Silicon Ingots
Publisher: ASTM International
Year: 1997
ASTM F1726-97 - Standard Guide for Analyis of Crystallographic Perfection of Silicon Wafers
Publisher: ASTM International
Year: 1997
ASTM F1727-97 - Standard Practice for Detection of Oxidation Induced Defects in Polished Silicon Wafers
Publisher: ASTM International
Year: 1997
ASTM B776-01a - Standard Specification for Hafnium and Hafnium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2001
ASTM D3836-94(1999) - Standard Practice for Evaluation of Automotive Polish
Publisher: ASTM International
Year: 1999
ASTM D6416/D6416M-01 - Standard Test Method for Two-Dimensional Flexural Properties of Simply Supported Sandwich Composite Plates Subjected to a Distributed Load
Publisher: ASTM International
Year: 2001
ASTM B777-99 - Standard Specification for Tungsten Base, High-Density Metal
Publisher: ASTM International
Year: 1999
ASTM D6127-97 - Standard Practice for Handling; Transportation, and Storage of HFC-23 (FE-13TM, Trifluoromethane, CHF3)
Publisher: ASTM International
Year: 1997
ASTM D6231-98 - Standard Specification for HFC-125 (Pentafluoroethane, C2HF5)
Publisher: ASTM International
Year: 1998
ASTM A36/A36M-01 - Standard Specification for Carbon Structural Steel
Publisher: ASTM International
Year: 2001
ASTM D6419-00 - Standard Test Method for Volatile Content of Sheet-Fed and Coldset Web Offset Printing Inks
Publisher: ASTM International
Year: 2000
ASTM C1351M-96(2002) - Standard Test Method for Measurement of Viscosity of Glass Between 104 Pa-s and 108 Pa-s by Viscous Compression of a Solid Right Cylinder [Metric]
Publisher: ASTM International
Year: 1996
ASTM E1616-94(2002)e1 - Standard Test Method for Analysis of Acetic Anhydride Using Gas Chromatography
Publisher: ASTM International
Year: 1994
ASTM F1732-96 - Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
Publisher: ASTM International
Year: 1996
ASTM E1807-01 - Standard Terminology Pertaining to Metal Connector Plates (Withdrawn 2005)
Publisher: ASTM International
Year: 2001
ASTM B780-98 - Standard Specification for 75% Silver, 24.5% Copper, 0.5% Nickel Electrical Contact Alloy
Publisher: ASTM International
Year: 1999
ASTM F1845-97 - Standard Test Method for Trace Metallic Impurities in Electronic Grade Aluminum-Copper, Aluminum-Silicon, and Aluminum-Copper-Silicon Alloys by High-Mass-Reduction Glow Discharge Mass Spectrometer
Publisher: ASTM International
Year: 1997
ASTM F1724-01 - Standard Test Method for Measuring Surface Metal Contamination of Polycrystalline Silicon by Acid Extraction-Atomic Absorption Spectroscopy (Withdrawn 2003)
Publisher: ASTM International
Year: 2001
ASTM B781-93a(1999) - Standard Guide for Silver-Cadmium Oxide Contact Material
Publisher: ASTM International
Year: 1999
ASTM F616M-96 - Standard Test Method for Measuring MOSFET Drain Leakage Current (Metric)
Publisher: ASTM International
Year: 1996
ASTM D5732-95(2001) - Standard Test Method for Stiffness of Nonwoven Fabrics Using the Cantilever Test (Withdrawn 2008)
Publisher: ASTM International
Year: 1995
ASTM D6115-97 - Standard Test Method for Mode I Fatigue Delamination Growth Onset of Unidirectional Fiber-Reinforced Polymer Matrix Composites
Publisher: ASTM International
Year: 1997
ASTM D5775-95(2000) - Standard Test Method for Rubber from Synthetic Sources-Bound Styrene in SBR
Publisher: ASTM International
Year: 1999
ASTM D5897-96(2001) - Standard Test Method for Determination of Percent Hydroxyl on Cellulose Esters by Potentiometric Titration—Alternative Method
Publisher: ASTM International
Year: 1996
ASTM B75M-99 - Standard Specification for Seamless Copper Tube [Metric]
Publisher: ASTM International
Year: 1999
ASTM B783-99e1 - Standard Specification for Materials for Ferrous Powder Metallurgy (P/M) Structural Parts
Publisher: ASTM International
Year: 2000
ASTM C1425-99 - Standard Test Method for Interlaminar Shear Strength of 1-D and 2-D Continuous Fiber-Reinforced Advanced Ceramics at Elevated Temperatures
Publisher: ASTM International
Year: 1999
ASTM C1342-96 - Standard Practice for Flux Fusion Sample Distribution (Withdrawn 2001)
Publisher: ASTM International
Year: 1996
ASTM D5867-95 - Standard Test Methods for Measurement of Physical Properties of Cotton Fibers by High Volume Instruments (Withdrawn 2004)
Publisher: ASTM International
Year: 1995
ASTM D6043-01 - Standard Guide for Selection of Permanent and Durable Artist's Paper
Publisher: ASTM International
Year: 2001
ASTM D6252/D6252M-98 - Standard Test Method for Peel Adhesion of Pressure-Sensitive Label Stocks at a 90° Angle
Publisher: ASTM International
Year: 1998
ASTM D6077-00 - Standard Test Method for Trapezoid Tearing Strength of Leather
Publisher: ASTM International
Year: 2000
ASTM D6267-98 - Test Method for Apparent Viscosity of Hydrocarbon Resins at Elevated Temperatures
Publisher: ASTM International
Year: 1998
ASTM E1628-94(2000) - Standard Practice for Preparing Material Safety Data Sheets to Include Transportation and Disposal Data for the General Services Administration
Publisher: ASTM International
Year: 2000
ASTM F1809-97 - Standard Guide for Selection and Use of Etching Solutions to Delineate Structural Defects in Silicon
Publisher: ASTM International
Year: 1997
ASTM D6401-99 - Standard Test Method for Determining Non-Tannins and Tannin in Extracts of Vegetable Tanning Materials
Publisher: ASTM International
Year: 1999
ASTM D6402-99 - Standard Test Method for Determing Soluble Solids and Insolubles in Extracts of Vegetable Tanning Materials
Publisher: ASTM International
Year: 1999
ASTM D6403-99 - Standard Test Method for Determining Moisture in Raw and Spent Materials
Publisher: ASTM International
Year: 1999
ASTM D6404-99 - Standard Practice for Sampling Vegetable Materials Containing Tannin
Publisher: ASTM International
Year: 1999
ASTM D6405-99 - Standard Practice for Extraction of Tannins from Raw and Spent Materials
Publisher: ASTM International
Year: 1999
ASTM D6406-99 - Standard Test Method for Analysis of Sugar in Vegetable Tanning Materials
Publisher: ASTM International
Year: 1999
ASTM D6407-99 - Standard Test Method for Analysis of Iron and Copper in Vegetable Tanning Materials
Publisher: ASTM International
Year: 1999
ASTM D6408-99 - Standard Test Method for Analysis of Tannery Liquors
Publisher: ASTM International
Year: 1999
ASTM D6409-99 - Standard Practice for Color Tests with Sheepskin Skiver
Publisher: ASTM International
Year: 1999
ASTM D6410-99 - Standard Test Method for Determining Acidity of Vegetable Tanning Liquors
Publisher: ASTM International
Year: 1999
ASTM A47/A47M-99 - Standard Specification for Ferritic Malleable Iron Castings
Publisher: ASTM International
Year: 1999
ASTM D6425-99 - Standard Test Method for Measuring Friction and Wear Properties of Extreme Pressure (EP) Lubricating Oils Using SRV Test Machine
Publisher: ASTM International
Year: 1999
ASTM D6440-01 - Standard Terminology Relating to Hydrocarbon Resins
Publisher: ASTM International
Year: 2001
ASTM D6411/D6411M-99 - Standard Specification for Slicone Rubber Room Temperature Vulcanizing Low Outgassing Materials
Publisher: ASTM International
Year: 1999
ASTM B897-99ae1 - Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo Ingot
Publisher: ASTM International
Year: 2000
ASTM B899-01e1 - Standard Terminology Relating to Non-ferrous Metals and Alloys
Publisher: ASTM International
Year: 2001
ASTM D6413-99 - Standard Test Method for Flame Resistance of Textiles (Vertical Test)
Publisher: ASTM International
Year: 1999
ASTM D6427-99 - Standard Practice for Handling, Transportation, and Storage of HFC-236fa, 1,1,1,3,3,3-Hexafluoropropane (CF3CH2CF3)
Publisher: ASTM International
Year: 1999
ASTM B895-99 - Standard Test Methods for Evaluating the Corrosion Resistance of Powder Metallurgy (P/M) Stainless Steel Parts/Specimens by Immersion in a Sodium Chloride Solution
Publisher: ASTM International
Year: 1999
ASTM D6439-99 - Standard Guide for Cleaning, Flushing, and Purification of Steam, Gas, and Hydroelectric Turbine Lubrication Systems
Publisher: ASTM International
Year: 1999
ASTM D6441-99ae1 - Standard Test Methods for Measuring the Hiding Power of Powder Coatings
Publisher: ASTM International
Year: 2000
ASTM E2015-99 - Standard Guide for Preparation of Plastics and Polymeric Specimens for Microstructural Examination
Publisher: ASTM International
Year: 1999
ASTM B792-01e1 - Standard Specification for Zinc Alloys in Ingot Form for Slush Casting
Publisher: ASTM International
Year: 2001
ASTM E2016-99 - Standard Specification for Industrial Woven Wire Cloth
Publisher: ASTM International
Year: 1999
ASTM B793-01e1 - Standard Specification for Zinc Casting Alloy Ingot for Sheet Metal Forming Dies and Plastic Injection Molds
Publisher: ASTM International
Year: 2001
ASTM F1972-99 - Standard Guide for Terminology Relating to Candles and Associated Accessory Items
Publisher: ASTM International
Year: 1999
ASTM C1421-01b - Standard Test Methods for Determination of Fracture Toughness of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2001
ASTM F1978-00e1 - Standard Test Method for Measuring Abrasion Resistance of Metallic Thermal Spray Coatings by Using the TaberTM Abraser
Publisher: ASTM International
Year: 2000
ASTM F1982-99e1 - Standard Test Methods for Analyzing Organic Contaminants on Silicon Wafer Surfaces by Thermal Desorption Gas Chromatography (Withdrawn 2003)
Publisher: ASTM International
Year: 1999
ASTM C1424-99 - Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperatures
Publisher: ASTM International
Year: 1999
ASTM D6437-99 - Standard Test Method for Polyurethane Raw Materials: alkalinity in Low-Alkalinity Polyols (Determination of CPR values of Polyols)
Publisher: ASTM International
Year: 1999
ASTM D6438-99 - Standard Test Method for Acetone, Methyl Acetate, and Parachlorobenzotrifluoride Content of Paints, and Coatings by Solid Phase Microextraction-Gas Chromatography
Publisher: ASTM International
Year: 1999
ASTM D6443-99 - Test Method for Determination of Calcium, Chlorine, Copper, Magnesium, Phosphorus, Sulfur, and Zinc in Unused Lubricating Oils and Additives by Wavelength Dispersive X-ray Fluorescence Spectrometry (Mathematical Correction Procedure)
Publisher: ASTM International
Year: 1999
ASTM D6456-99 - Standard Specification for Finished Parts Made from Polyimide Resin
Publisher: ASTM International
Year: 1999
ASTM E2033-99 - Standard Practice for Computed Radiology (Photostimulable Luminescence Method)
Publisher: ASTM International
Year: 1999
ASTM D5808-95 - Standard Test Method for Determining Organic Chloride in Aromatic Hydrocarbons and Related Chemicals by Microcoulometry
Publisher: ASTM International
Year: 1995
ASTM D6436-99 - Standard Guide for Reporting Properties for Plastics and Thermoplastic Elastomers
Publisher: ASTM International
Year: 1999
ASTM B798-95(2000) - Standard Test Method for Porosity in Gold or Palladium Coatings on Metal Substrates by Gel-Bulk Electrography
Publisher: ASTM International
Year: 2000
ASTM D2641-89 - Standard Test Method for Chlorine in Cellulose (Withdrawn 1995)
Publisher: ASTM International
Year: 1995
ASTM C605-92 - StandardTest Method for Reheat Change of Fireclay Nozzles and Sleeves (Withdrawn 1997)
Publisher: ASTM International
Year: 1992
ASTM A599/A599M-99 - Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
Publisher: ASTM International
Year: 1999
ASTM A47M-90(1996) - Standard Specification for Ferritic Malleable Iron Castings [Metric] (Withdrawn 1998)
Publisher: ASTM International
Year: 1995
ASTM B799-95(2000) - Standard Test Method for Porosity in Gold and Palladium Coatings by Sulfurous Acid/Sulfur-Dioxide Vapor
Publisher: ASTM International
Year: 2000
ASTM B98M-93 - Standard Specification for Copper-Silicon Alloy Rod, Bar, and Shapes [Metric] (Withdrawn 1998)
Publisher: ASTM International
ASTM C1444-00 - Standard Test Method for Measuring the Angle of Repose of Free-Flowing Mold Powders (Withdrawn 2005)
Publisher: ASTM International
Year: 2000
ASTM B802/B802M-98 - Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
Publisher: ASTM International
Year: 1998
ASTM B802M-94 - Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR) [Metric] (Withdrawn 1998)
Publisher: ASTM International
ASTM A876M-92 - Standard Specification for Flat-Rolled, Grain-Oriented, Silicon-Iron, Electrical Steel, Fully Processed Types [Metric] (Withdrawn 1998)
Publisher: ASTM International
ASTM B140M-92 - Standard Specification for Copper-Zinc-Lead (Leaded Red Brass or Hardware Bronze) Rod, Bar, and Shapes [Metric] (Withdrawn 1997)
Publisher: ASTM International
ASTM B206M-94 - Standard Specification for Copper-Nickel-Zinc Alloy (Nickel Silver) Wire and Copper-Nickel Alloy Wire [Metric] (Withdrawn 1997)
Publisher: ASTM International
ASTM B804-96 - Standard Specification for UNS N08367 and UNS N08926 Welded Pipe
Publisher: ASTM International
Year: 1995
ASTM B641-93 - Standard Specification for Seamless and Welded Copper Distribution Tube (Type D) (Withdrawn 1996)
Publisher: ASTM International
ASTM B805-95 - Standard Specification for Precipitation Hardening Nickel Alloys UNS N07716, N07725, N07773, N07776, and N09777, Bar and Wire
Publisher: ASTM International
Year: 1994
ASTM D6465-99 - Standard Guide for Selecting Aerospace and General Purpose Adhesives and Sealants
Publisher: ASTM International
Year: 1999
ASTM E2036-01 - Standard Test Method for Nitrogen Trichloride in Liquid Chlorine by High Performance Liquid Chromatography (HPLC)
Publisher: ASTM International
Year: 2001
ASTM E2037-01 - Standard Test Method for Bromine Chloride in Liquid Chlorine by High Performance Liquid Chromatography (HPLC)
Publisher: ASTM International
Year: 2001
ASTM D6463-99 - Standard Test Method for Time to Failure of Pressure Sensitive Articles Under Sustained Shear Loading
Publisher: ASTM International
Year: 1999
ASTM B806-93a - Standard Specification for Copper Alloy Permanent Mold Castings for General Applications (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM A1001-01 - Standard Specification for High Strength Steel Castings in Heavy Sections
Publisher: ASTM International
Year: 2001
ASTM D6488-99 - Standard Terminology Relating to Print Problems
Publisher: ASTM International
Year: 1999
ASTM E2043-99 - Standard Test Method for Nonvolatile Matter of Agricultural Adjuvant Solutions by Thermogravimetry
Publisher: ASTM International
Year: 1999
ASTM E2044-99 - Standard Test Method for Spreading of Liquid Agricultural Spray Mixtures
Publisher: ASTM International
Year: 1999
ASTM C1446-99 - Standard Test Method for Measuring Consistency and Working Time of Self-Flowing Castable Refractories
Publisher: ASTM International
Year: 1999
ASTM D6461-99 - Standard Specification for Silt Fence Materials
Publisher: ASTM International
Year: 1999
ASTM D6462-99 - Standard Practice for Silt Fence Installation
Publisher: ASTM International
Year: 1999
ASTM B807-95 - Standard Practice for Extrusion Press Solution Heat Treatment for Aluminum Alloys
Publisher: ASTM International
Year: 1994
ASTM A1002-99 - Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
Publisher: ASTM International
Year: 1999
ASTM C1445-99 - Standard Test Method for Measuring Consistency of Castable Refractory Using a Flow Table
Publisher: ASTM International
Year: 1999
ASTM A48/A48M-00 - Standard Specification for Gray Iron Castings
Publisher: ASTM International
Year: 2001
ASTM B808-97 - Standard Test Method for Monitoring of Atmospheric Corrosion Chambers by Quartz Crystal Microbalances
Publisher: ASTM International
Year: 1997
ASTM D6466-99 - Standard Test Method for Diameter of Wool and Other Animal Fibers By Sirolan-Laserscan Fiber Diameter Analyser
Publisher: ASTM International
Year: 1999
ASTM D6491-99 - Standard Practice for Evaluation of Aging Resistance of Prestressed Prepainted Metal In a Dry Heat Test
Publisher: ASTM International
Year: 1999
ASTM D6492-99 - Standard Practice for Detection of Hexavalent Chromium On Zinc and Zinc/Aluminum Alloy Coated Steel
Publisher: ASTM International
Year: 1999
ASTM D6493-99 - Standard Test Methods for Softening Point of Hydrocarbon Resins by Automated Ring and Ball Apparatus
Publisher: ASTM International
Year: 1999
ASTM D6474-99 - Standard Test Method for Determining Molecular Weight Distribution and Molecular Weight Averages of Polyolefins by High Temperature Gel Permeation Chromatography
Publisher: ASTM International
Year: 1999
ASTM B810-01a - Standard Test Method for Calibration of Atmospheric Corrosion Test Chambers by Change in Mass of Copper Coupons
Publisher: ASTM International
Year: 2001
ASTM A1004/A1004M-99 - Standard Practice for Establishing Conformance to the Minimum Expected Corrosion Characteristics of Metallic, Painted-Metallic, and Nonmetallic-Coated Steel Sheet Intended for Use as Cold Formed Framing Members
Publisher: ASTM International
Year: 1999
ASTM B900-99 - Standard Practice for Packaging of Copper and Copper-Alloy Mill-Products for U.S. Government Agencies
Publisher: ASTM International
Year: 1999
ASTM D6471-99 - Standard Specification for Recycled Prediluted Aqueous Glycol Base Engine Coolant (50 Volume % Minimum) for Automobile and Light-Duty Service
Publisher: ASTM International
Year: 1999
ASTM D6472-00 - Standard Specification for Recycled Glycol Base Engine Coolant Concentrate for Automobile and Light-Duty Service
Publisher: ASTM International
Year: 2000
ASTM D6509-00 - Standard Specification for Atactic Polypropylene (APP) Modified Bituminous Base Sheet Materials Using Glass Fiber Reinforcements
Publisher: ASTM International
Year: 2000
ASTM D6511-00 - Standard Test Methods for Solvent Bearing Bituminous Compounds
Publisher: ASTM International
Year: 2000
ASTM B812-96(2002)e1 - Standard Test Method for Resistance to Environmental Degradation of Electrical Pressure Connections Involving Aluminum and Intended for Residential Applications
Publisher: ASTM International
Year: 1996
ASTM E2050-99 - Standard Test Method for Determination of Total Carbon in Mold Powders by Combustion-Infrared Absorption Method
Publisher: ASTM International
Year: 1999
ASTM F1996-01 - Standard Test Method for Silver Migration for Membrane Switch Circuitry
Publisher: ASTM International
Year: 2001
ASTM D6442-99 - Standard Test Method for Copper Release Rates of Antifouling Coating Systems in Seawater
Publisher: ASTM International
Year: 1999
ASTM D6489-99 - Standard Test Method for Determining the Water Absorption of Hardened Concrete Treated With a Water Repellent Coating
Publisher: ASTM International
Year: 1999
ASTM B814-95 - Standard Specification for :Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy (UNS N06920) Plate, Sheet, and Strip
Publisher: ASTM International
Year: 1994
ASTM D6490-99 - Standard Test Method for Water Vapor Transmission of NonFilm Forming Treatments Used on Cementitious Panels
Publisher: ASTM International
Year: 1999
ASTM D6497-00 - Standard Guide for Mechanical Attachment of Geomembrane to Penetrations or Structures
Publisher: ASTM International
Year: 2000
ASTM B815-97 - Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
Publisher: ASTM International
Year: 1997
ASTM D6507-00 - Standard Practice for Fiber Reinforcement Orientation Codes for Composite Materials
Publisher: ASTM International
Year: 2000
ASTM G164-99e1 - Standard Test Method for Determination of Surface Lubrication on Flexible Webs
Publisher: ASTM International
Year: 2000
ASTM D6484/D6484M-99e1 - Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 1999
ASTM D6486-01 - Standard Practice for Short Term Vehicle Service Exposure of Automotive Coatings
Publisher: ASTM International
Year: 2000
ASTM B816-00 - Standard Specification for Coatings of Cadmium-Zinc Mechanically Deposited
Publisher: ASTM International
Year: 2000
ASTM D6505-00 - Standard Test Method for Assay of normal-Propyl Bromide Content
Publisher: ASTM International
Year: 2000
ASTM D6521-00 - Standard Practice for Accelerated Aging of Asphalt Binder Using a Pressurized Aging Vessel (PAV)
Publisher: ASTM International
Year: 2000
ASTM B817-98 - Standard Specification for Powder Metallurgy (P/M) Titanium Alloy Structural Components
Publisher: ASTM International
Year: 1998
ASTM F1941M-00 - Standard Specification for Electrodeposited Coatings on Threaded Fasteners [Metric]
Publisher: ASTM International
Year: 2000
ASTM F2004-00 - Standard Test Method for Transformation Temperature of Nickel-Titanium Alloys by Thermal Analysis
Publisher: ASTM International
Year: 2000
ASTM F2005-00 - Standard Terminology for Nickel-Titanium Shape Memory Alloys
Publisher: ASTM International
Year: 2000
ASTM D5941-96 - Standard Test Method for Determination of Izod Impact Strength (Withdrawn 1998)
Publisher: ASTM International
ASTM B818-98a - Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Plate, Sheet and Strip
Publisher: ASTM International
Year: 1992
ASTM D5942-96 - Test Method for Determination of Charpy Impact Strength (Withdrawn 1998)
Publisher: ASTM International
ASTM D5943-96 - Test Method for Determination of Flexural Properties (Withdrawn 1998)
Publisher: ASTM International
ASTM D6526-00 - Standard Test Method for Analysis of Toluene by Capillary Column Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM E2058-02 - Standard Test Methods for Measurement of Synthetic Polymer Material Flammability Using a Fire Propagation Apparatus (FPA)
Publisher: ASTM International
Year: 2002
ASTM F2003-00 - Standard Guide for Accelerated Aging of Ultra-High Molecular Weight Polyethylene
Publisher: ASTM International
Year: 2000
ASTM A1005/A1005M-00e1 - Standard Specification for Steel Line Pipe, Black, Plain End, Longitudinal and Helical Seam, Double Submerged-Arc Welded
Publisher: ASTM International
Year: 2000
ASTM A1006/A1006M-00 - Standard Specification for Steel Line Pipe, Black, Plain End, Laser Beam Welded
Publisher: ASTM International
Year: 2000
ASTM B820-98 - Standard Test Method for Bend Test for Formability of Copper Alloy Spring Material
Publisher: ASTM International
Year: 1998
ASTM D6481-99 - Standard Test Method for Determination of Phosphorus, Sulfur, Calcium, and Zinc in Lubrication Oils by Energy Dispersive X-ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 1999
ASTM E2012-00 - Standard Guide for Preparation of Binary Chemical Compatibility Chart
Publisher: ASTM International
Year: 2000
ASTM D6476-00a - Standard Test Method for Determining Dynamic Air Permeability of Inflatable Restraint Fabrics
Publisher: ASTM International
Year: 2000
ASTM D6479-01 - Standard Test Method for Determining the Edgecomb Resistance of Woven Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2001
ASTM D6529-00 - Standard Test Method for Operating Performance of Continuous Electrodeionization Systems on Feeds from 50-1000 uS/cm (Withdrawn 2009)
Publisher: ASTM International
Year: 2000
ASTM B901-01 - Standard Specification for Compressed Round Stranded Aluminum Conductors Using Single Input Wire Construction
Publisher: ASTM International
Year: 2001
ASTM B823-01 - Standard Specification for Materials for Nonferrous Powder Metallurgy (P/M) Structural Parts
Publisher: ASTM International
Year: 2001
ASTM B906-00 - Standard Specification for General Requirements for Flat-Rolled Nickel and Nickel Alloys Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2000
ASTM B824-96 - Standard Specification for General Requirements for Copper Alloy Castings
Publisher: ASTM International
Year: 1996
ASTM B908-00 - Standard Practice for the Use of Color Codes for Zinc Casting Alloy Ingot
Publisher: ASTM International
Year: 2000
ASTM B904-00 - Standard Specification for Autocatalytic Nickel over Autocatalytic Copper for Electromagnetic Interference Shielding
Publisher: ASTM International
Year: 2000
ASTM C1466-00 - Standard Test Method for Graphite Furnace Atomic Absorption Spectrometric Determination of Lead and Cadmium Extracted from Ceramic Foodware
Publisher: ASTM International
Year: 2000
ASTM D6541-00 - Standard Specification for HFC-236fa, 1,1,1,3,3,3-Hexafluoropropane, (CF3CH2CF3)
Publisher: ASTM International
Year: 2000
ASTM D6140-00 - Standard Test Method to Determine Asphalt Retention of Paving Fabrics Used in Asphalt Paving for Full-Width Applications
Publisher: ASTM International
Year: 2000
ASTM B825-97 - Standard Test Method for Coulometric Reduction of Surface Films on Metallic Test Samples
Publisher: ASTM International
Year: 1997
ASTM E1196-92 - Test Method for Determining the Anaerobic Biodegradation Potential of Organic Chemicals (Withdrawn 1998)
Publisher: ASTM International
ASTM B905-00 - Standard Test Methods for Assessing the Adhesion of Metallic and Inorganic Coatings by the Mechanized Tape Test
Publisher: ASTM International
Year: 2000
ASTM B826-97 - Standard Test Method for Monitoring Atmospheric Corrosion Tests by Electrical Resistance Probes
Publisher: ASTM International
Year: 1997
ASTM D6500-00 - Standard Test Method for Diameter of Wool and Other Animal Fibers Using an Optical Fiber Diameter Analyser
Publisher: ASTM International
Year: 2000
ASTM C1465-00 - Standard Test Method for Determination of Slow Crack Growth Parameters of Advanced Ceramics by Constant Stress-Rate Flexural Testing at Elevated Temperatures
Publisher: ASTM International
Year: 2000
ASTM A1007-02 - Standard Specification for Carbon Steel Wire for Wire Rope
Publisher: ASTM International
Year: 2002
ASTM E2092-00 - Standard Test Method for Distortion Temperature in Three-Point Bending by Thermomechanical Analysis
Publisher: ASTM International
Year: 2000
ASTM A49-01 - Standard Specification for Heat-Treated Carbon Steel Joint Bars, Microalloyed Joint Bars, and Forged Carbon Steel Compromise Joint Bars
Publisher: ASTM International
Year: 2001
ASTM D6551-00 - Standard Practice for Accelerated Weathering of Pressure-Sensitive Tapes by Xenon-Arc Exposure Apparatus
Publisher: ASTM International
Year: 2000
ASTM D6563-00 - Test Method for Benzene, Toluene, Xylene, (BTX) Concentrates Analysis by Capillary Column Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM D6580-00 - Standard Test Method for the Determination of Metallic Zinc Content in Both Zinc Dust Pigment and in Cured Films of Zinc-Rich Coatings
Publisher: ASTM International
Year: 2000
ASTM D6558-00a - Standard Test Method for Determination of TGA CO2 Reactivity of Baked Carbon Anodes and Cathode Blocks
Publisher: ASTM International
Year: 2000
ASTM D6559-00a - Standard Test Method for Determination of TGA Air Reactivity of Baked Carbon Anodes and Cathode Blocks
Publisher: ASTM International
Year: 2000
ASTM B831-93(1998) - Standard Test Method for Shear Testing of Thin Aluminum Alloy Products
Publisher: ASTM International
Year: 1998
ASTM F2018-00 - Standard Test Method for Time-to-Failure of Plastics Using Plane Strain Tensile Specimens
Publisher: ASTM International
Year: 2000
ASTM B832-93(1998) - Standard Guide for Electroforming with Nickel and Copper
Publisher: ASTM International
Year: 1992
ASTM D6548-00 - Standard Test Method for Resistance to Mechanical Penetration of Sanitary Tissue Papers (Ball Burst Procedure)
Publisher: ASTM International
Year: 2000
ASTM D6579-00 - Standard Practice for Molecular Weight Averages and Molecular Weight Distribution of Hydrocarbon and Terpene Resins by Size-Exclusion Chromatography
Publisher: ASTM International
Year: 2000
ASTM F2029-00 - Standard Practices for Making Heatseals for Determination of Heatsealability of Flexible Webs as Measured by Seal Strength
Publisher: ASTM International
Year: 2000
ASTM B907-01e1 - Standard Specification for Zinc, Tin and Cadmium Base Solders
Publisher: ASTM International
Year: 2001
ASTM C1479-01 - Standard Practice for Installation of Precast Concrete Sewer, Storm Drain, and Culvert Pipe Using Standard Installations
Publisher: ASTM International
Year: 2001
ASTM D6547-00 - Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple
Publisher: ASTM International
Year: 2000
ASTM B833-01a - Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing)
Publisher: ASTM International
Year: 2001
ASTM D6553-00 - Standard Test Method for Coolant Compatibility of Way Lubricants
Publisher: ASTM International
Year: 2000
ASTM D6556-01a - Standard Test Method for Carbon Black—Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2001
ASTM F2024-00 - Standard Practice for X-ray Diffraction Determination of Phase Content of Plasma-Sprayed Hydroxyapatite Coatings (Withdrawn 2009)
Publisher: ASTM International
Year: 2000
ASTM G168-00 - Standard Practice for Making and Using Precracked Double Beam Stress Corrosion Specimens
Publisher: ASTM International
Year: 2000
ASTM A1010/A1010M-01e1 - Standard Specification for Higher-Strength Martensitic Stainless Steel Plate, Sheet , and Strip
Publisher: ASTM International
Year: 2001
ASTM D6544-00 - Standard Practice for Preparation of Textiles Prior to Ultraviolet (UV) Transmission Testing
Publisher: ASTM International
Year: 2000
ASTM D6570-00a - Standard Practice for Assigning Allowable Properties for Mechanically-Graded Lumber
Publisher: ASTM International
Year: 2000
ASTM D6577-00a - Standard Guide for Testing Industrial Protective Coatings
Publisher: ASTM International
Year: 2000
ASTM D6578-00 - Standard Practice for Determination of Graffiti Resistance
Publisher: ASTM International
Year: 2000
ASTM C1469-00 - Standard Test Method for Shear Strength of Joints of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2000
ASTM D6583-00 - Standard Test Method for Porosity of Paint Film
Publisher: ASTM International
Year: 2000
ASTM B836-00 - Standard Specification for Compact Round Stranded Aluminum Conductors Using Single Input Wire Construction
Publisher: ASTM International
Year: 2000
ASTM A1011/A1011M-02 - Standard Specification for Steel, Sheet and Strip, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
Publisher: ASTM International
Year: 2002
ASTM C1468-00 - Standard Test Method for Transthickness Tensile Strength of Continuous Fiber-Reinforced Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2000
ASTM D6576-00 - Standard Specification for Flexible Cellular Rubber Chemically Blown
Publisher: ASTM International
Year: 2000
ASTM F2016-00 - Standard Practice for Establishing Shipbuilding Quality Requirements for Hull Structure, Outfitting, and Coatings
Publisher: ASTM International
Year: 2000
ASTM C1470-00 - Standard Guide for Testing the Thermal Properties of Advanced Ceramics
Publisher: ASTM International
Year: 2000
ASTM D6557-00 - Standard Test Method for Evaluation of Rust Preventive Characteristics of Automotive Engine Oils
Publisher: ASTM International
Year: 2000
ASTM D6585-00 - Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
Publisher: ASTM International
Year: 2000
ASTM D6586-00 - Standard Practice for the Prediction of Contaminant Adsorption On GAC In Aqueous Systems Using Rapid Small-Scale Column Tests
Publisher: ASTM International
Year: 2000
ASTM A476/A476M-00 - Standard Specification for Ductile Iron Castings for Paper Mill Dryer Rolls
Publisher: ASTM International
Year: 2000
ASTM A1012-00 - Standard Specification for Seamless and Welded Ferritic, Austenitic and Duplex Alloy Steel Condenser and Heat Exchanger Tubes With Integral Fins
Publisher: ASTM International
Year: 2000
ASTM B840-99 - Standard Specification for Electrodeposited Coatings for Zinc Cobalt Alloy Deposits
Publisher: ASTM International
Year: 1999
ASTM B909-00 - Standard Guide for Plane Strain Fracture Toughness Testing of Non-Stress Relieved Aluminum Products
Publisher: ASTM International
Year: 2000
ASTM B910/B910M-00 - Standard Specification for Annealed Copper-Clad Steel Wire
Publisher: ASTM International
Year: 2000
ASTM D6554-00 - Standard Performance Specification for 100 % Cotton Denim Fabrics
Publisher: ASTM International
Year: 2000
ASTM E2106-00 - Standard Practice for General Techniques of Liquid Chromatography-Infrared (LC/IR) and Size Exclusion Chromatography-Infrared (SEC/IR) Analyses
Publisher: ASTM International
Year: 2000
ASTM D6574-00 - Test Method for Determining the (In-Plane) Hydraulic Transmissivity of a Geosynthetic by Radial Flow
Publisher: ASTM International
Year: 2000
ASTM B841-99 - Standard Specification for Electrodeposited Coatings for Zinc Nickel Alloy Deposits
Publisher: ASTM International
Year: 1999
ASTM D6595-00 - Standard Test Method for Determination of Wear Metals and Contaminants in Used Lubricating Oils or Used Hydraulic Fluids by Rotating Disc Electrode Atomic Emission Spectrometry
Publisher: ASTM International
Year: 2000
ASTM D6590/D6590M-00 - Standard Specification for Pressure-Sensitive Tape for Sealing Fiber Containers and Cans
Publisher: ASTM International
Year: 2000
ASTM E2081-00 - Standard Guide for Risk-Based Corrective Action
Publisher: ASTM International
Year: 2000
ASTM F2058-00 - Standard Specification for Cautionary Labeling for Candles Burned in a Home
Publisher: ASTM International
Year: 2000
ASTM B842-99 - Standard Specification for Electrodeposited Coatings for Zinc Iron Alloy Deposits
Publisher: ASTM International
Year: 1999
ASTM C1486-00 - Standard Practice for Testing Chemical-Resistant Broadcast and Slurry-Broadcast Resin Monolithic Floor Surfacings
Publisher: ASTM International
Year: 2000
ASTM D6594-01 - Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 135oC
Publisher: ASTM International
Year: 2001
ASTM D6593-01 - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2001
ASTM F2069-00 - Standard Practice for Evaluation of Explosives Vapor Detectors (Withdrawn 2009)
Publisher: ASTM International
Year: 2000
ASTM B844-98 - Standard Guide for Silver-Tin Oxide Contact Material
Publisher: ASTM International
Year: 1999
ASTM F2074-00 - Standard Guide for Measuring Diameter of Silicon and Other Semiconductor Wafers (Withdrawn 2003)
Publisher: ASTM International
Year: 2000
ASTM B914-00 - Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
Publisher: ASTM International
Year: 2000
ASTM D6601-00 - Standard Test Method for Rubber Properties-Measurement of Cure and After-Cure Dynamic Properties Using a Rotorless Shear Rheometer
Publisher: ASTM International
Year: 2000
ASTM E2109-01 - Test Methods for Determining Area Percentage Porosity in Thermal Sprayed Coatings
Publisher: ASTM International
Year: 2001
ASTM D6605-00 - Standard Practice for Determining the Color Stability of Hydrocarbon Resins After Heating
Publisher: ASTM International
Year: 2000
ASTM D6619-00 - Standard Practice for Incorporating Pigments by High Speed Dispersion
Publisher: ASTM International
Year: 2000
ASTM D6604-00 - Standard Practice for Glass Transition Temperatures of Hydrocarbon Resins by Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2000
ASTM D6625-01 - Standard Practice for Conducting a Test of Protective Properties of Polish Applied to a Painted Panel Using Fluorescent UV-Condensation Light- and Water-Exposure Apparatus
Publisher: ASTM International
Year: 2001
ASTM B848-01 - Standard Specification for Powder Forged (P/F) Ferrous Structural Parts
Publisher: ASTM International
Year: 2001
ASTM PS106-01 - Provisional Standard Specification for Rods and Tubes of Polyethylene (PE)
Publisher: ASTM International
Year: 2001
ASTM A1014-02 - Standard Specification for Precipitation-Hardening Bolting Material (UNS N07718) for High Temperature Service
Publisher: ASTM International
Year: 2002
ASTM B849-94 - Standard Specification for Pre-Treatments of Iron or Steel for Reducing Risk of Hydrogen Embrittlement
Publisher: ASTM International
Year: 1993
ASTM D6627-01 - Standard Test Method for Determination of a Volatile Distillate Fraction of Cold Asphalt Mixtures
Publisher: ASTM International
Year: 2001
ASTM D6632-01 - Standard Test Method for Total Copper in Antifouling Paints (Withdrawn 2010)
Publisher: ASTM International
Year: 2001
ASTM B850-98 - Standard Guide for Post-Coating Treatments of Steel for Reducing the Risk of Hydrogen Embrittlement
Publisher: ASTM International
Year: 1998
ASTM B851-94 - Standard Specification for Automated Controlled Shot Peening of Metallic Articles Prior to Nickel, Autocatalytic Nickel, or Chromium Plating, or as Final Finish (Withdrawn 2004)
Publisher: ASTM International
Year: 1993
ASTM B852-01 - Standard Specification for Continuous Galvanizing Grade (CGG) Zinc Alloys for Hot-Dip Galvanizing of Sheet Steel
Publisher: ASTM International
Year: 2001
ASTM D6614-00 - Standard Test Method for Stretch Properties of Textile Fabrics - CRE Method
Publisher: ASTM International
Year: 2000
ASTM B853-98 - Standard Specification for Powder Metallurgy (P/M) Boron Stainless Steel Structural Components
Publisher: ASTM International
Year: 1998
ASTM F2082-01 - Standard Test Method for Determination of Transformation Temperature of Nickel-Titanium Shape Memory Alloys by Bend and Free Recovery
Publisher: ASTM International
Year: 2001
ASTM A1017/A1017M-01 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
Publisher: ASTM International
Year: 2001
ASTM E2113-00 - Standard Test Method for Length Change Calibration of Thermomechanical Analyzers
Publisher: ASTM International
Year: 2000
ASTM D6587-00 - Standard Test Method for Yarn Number Using Automatic Tester
Publisher: ASTM International
Year: 2000
ASTM C1494-01 - Standard Test Methods for Determination of Mass Fraction of Carbon, Nitrogen, and Oxygen in Silicon Nitride Powder
Publisher: ASTM International
Year: 2001
ASTM D6641/D6641M-01e1 - Standard Test Method for Determining the Compressive Properties of Polymer Matrix Composite Laminates Using a Combined Loading Compression (CLC) Test Fixture
Publisher: ASTM International
Year: 2001
ASTM B916-01 - Standard Test Method for Adherence of Porcelain Enamel Coatings to Sheet Metal
Publisher: ASTM International
Year: 2001
ASTM D6656-01 - Standard Test Method for Determination of Chromic Oxide in Wet Blue (Perchloric Acid Oxidation)
Publisher: ASTM International
Year: 2001
ASTM D6657-01 - Standard Test Method for pH of Wet Blue
Publisher: ASTM International
Year: 2001
ASTM D6659-01 - Standard Practice for Sampling and Preparation of Wet Blue for Physical and Chemical Tests
Publisher: ASTM International
Year: 2001
ASTM D6658-01 - Standard Test Method for Volatile Matter (Moisture) of Wet Blue by Oven Drying
Publisher: ASTM International
Year: 2001
ASTM B858-01 - Standard Test Method for Ammonia Vapor Test for Determination Susceptibility to Stress Corrosion Cracking in Copper Alloys
Publisher: ASTM International
Year: 2001
ASTM B859-95(2000) - Standard Practice for De-Agglomeration of Refractory Metal Powders and Their Compounds Prior to Particle Size Analysis
Publisher: ASTM International
Year: 2000
ASTM D6677-01 - Standard Test Method for Evaluating Adhesion by Knife
Publisher: ASTM International
Year: 2001
ASTM D6676-01e1 - Standard Test Method for Cathodic Disbonding of Exterior Pipeline Coatings at Elevated Temperatures Using Interior Heating (Withdrawn 2010)
Publisher: ASTM International
Year: 2001
ASTM A1016/A1016M-02 - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
Publisher: ASTM International
Year: 2002
ASTM A1018/A1018M-01a - Standard Specification for Steel, Sheet and Strip, Heavy Thickness Coils, Hot Rolled, Carbon, Structural, High-Strength Low-Alloy, Columbium or Vanadium, and High-Strength Low-Alloy with Improved Formability
Publisher: ASTM International
Year: 2001
ASTM D6669-01a - Standard Practice for Selecting and Constructing Exposure Scenarios for Assessment of Exposures to Alkyd and Latex Interior Paints
Publisher: ASTM International
Year: 2001
ASTM B860-02 - Standard Specification for Zinc Master Alloys for Use in Hot Dip Galvanizing
Publisher: ASTM International
Year: 2002
ASTM D6686-01 - Standard Test Method for Evaluation of Tannin Stain Resistance of Coatings
Publisher: ASTM International
Year: 2001
ASTM B861-01 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
Publisher: ASTM International
Year: 2001
ASTM C1495-01 - Standard Test Method for Effect of Surface Grinding on Flexure Strength of Advanced Ceramics
Publisher: ASTM International
Year: 2001
ASTM B862-01 - Standard Specification for Titanium and Titanium Alloy Welded Pipe
Publisher: ASTM International
Year: 2001
ASTM D6637-01 - Standard Test Method for Determining Tensile Properties of Geogrids by the Single or Multi-Rib Tensile Method
Publisher: ASTM International
Year: 2001
ASTM D6645-01 - Standard Test Method for Methyl (Comonomer) Content in Polyethylene by Infrared Spectrophotometry
Publisher: ASTM International
Year: 2001
ASTM D6660-01 - Standard Test Method for Freezing Point of Aqueous Ethylene Glycol Base Engine Coolants by Automatic Phase Transition Method
Publisher: ASTM International
Year: 2001
ASTM F2113-01e1 - Standard Guide for Analysis and Reporting the Impurity Content and Grade of High Purity Metallic Sputtering Targets for Electronic Thin Film Applications
Publisher: ASTM International
Year: 2001
ASTM D6646-01 - Standard Test Method for Determination of the Accelerated Hydrogen Sulfide Breakthrough Capacity of Granular and Pelletized Activated Carbon
Publisher: ASTM International
Year: 2001
ASTM B863-99a - Standard Specification for Titanium and Titanium Alloy Wire
Publisher: ASTM International
Year: 1999
ASTM A998/A998M-98 - Standard Practice for Structural Design of Reinforcements for Fittings in Factory-Made Corrugated Steel Pipe for Sewers and Other Applications
Publisher: ASTM International
Year: 1998
ASTM D6650-01 - Standard Test Method for Determining the Dynamic Wiping Efficiency, Wet Particle Removal Ability, and Fabric Particle Contribution of Nonwoven Fabrics Used in Cleanrooms (Withdrawn 2008)
Publisher: ASTM International
Year: 2001
ASTM D6651-01 - Standard Test Method for Determining The Rate of Sorption and Sorptive Capacity Of Nonwoven Fabrics (Withdrawn 2008)
Publisher: ASTM International
Year: 2001
ASTM D6652-01 - Standard Test Method for Determining Fibrous Debris From Nonwoven Fabrics (Withdrawn 2008)
Publisher: ASTM International
Year: 2001
ASTM B169/B169M-01 - Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2001
ASTM B453/B453M-01 - Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2001
ASTM B138/B138M-01 - Standard Specification for Manganese Bronze Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2001
ASTM B139/B139M-01 - Standard Specification for Phosphor Bronze Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2001
ASTM D6648-01 - Standard Test Method for Determining the Flexural Creep Stiffness of Asphalt Binder Using the Bending Beam Rheometer (BBR)
Publisher: ASTM International
Year: 2001
ASTM D6671-01 - Standards Test Method for Mixed Mode I-Mode II Interlaminar Fracture Toughness of Unidirectional Fiber Reinforced Polymer Matrix Composites
Publisher: ASTM International
Year: 2001
ASTM B21/B21M-01 - Standard Specification for Naval Brass Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2001
ASTM B196/B196M-01 - Standard Specification for Copper-Beryllium Alloy Rod and Bar
Publisher: ASTM International
Year: 2001
ASTM D6695-01 - Standard Practice for Xenon-Arc Exposures of Paint and Related Coatings
Publisher: ASTM International
Year: 2001
ASTM C1499-01 - Standard Test Method for Monotonic Equibiaxial Flexural Strength of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2001
ASTM D6696-01 - Standard Guide for Understanding Cyanide Species
Publisher: ASTM International
Year: 2001
ASTM D6611-00 - Standard Test Method for Wet and Dry Yarn-on-Yarn Abrasion Resistance
Publisher: ASTM International
Year: 2000
ASTM B917/B917M-01 - Standard Practice for Heat Treatment of Aluminum-Alloy Castings from All Processes
Publisher: ASTM International
Year: 2001
ASTM B918-01 - Standard Practice for Heat Treatment of Wrought Aluminum Alloys
Publisher: ASTM International
Year: 2001
ASTM D6612-00 - Standard Test Method for Yarn Number and Yarn Number Variability Using Automated Tester
Publisher: ASTM International
Year: 2000
ASTM F2075-01a - Standard Specification for Engineered Wood Fiber for Use as a Playground Safety Surface Under and Around Playground Equipment
Publisher: ASTM International
Year: 2001
ASTM B870-96 - Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys C17500 and C17510
Publisher: ASTM International
Year: 1995
ASTM E794-01 - Standard Test Method for Melting and Crystallization Temperatures by Thermal Analysis
Publisher: ASTM International
Year: 2001
ASTM D6613-01 - Standard Practice for Determining the Presence of Sizing in Nylon or Polyester Fabric
Publisher: ASTM International
Year: 2001
ASTM D6672-01 - Standard Practice for Formatting Cutting Data to Drive Numerically Controlled Fabric Cutting Machines
Publisher: ASTM International
Year: 2001
ASTM D6674-01 - Standard Guide for Proficiency Test Program for Fabrics
Publisher: ASTM International
Year: 2001
ASTM A67-00 - Standard Specification for Steel Tie Plates, Low-Carbon and High-Carbon Hot-Worked
Publisher: ASTM International
Year: 2000
ASTM B871-01 - Standard Test Method for Tear Testing of Aluminum Alloy Products
Publisher: ASTM International
Year: 2001
ASTM D6692-01 - Standard Test Method for Determining the Biodegradability of Radiolabeled Polymeric Plastic Materials in Seawater (Withdrawn 2010)
Publisher: ASTM International
Year: 2001
ASTM D6685-01 - Standard Guide for the Selection of Test Methods for Fabrics Used for Fabric Formed Concrete
Publisher: ASTM International
Year: 2001
ASTM D6571-01 - Standard Test Method for Determination of Compression Resistance and Recovery Properties of Highloft Nonwoven Fabric Using Static Force Loading
Publisher: ASTM International
Year: 2001
ASTM B872-96 - Standard Specification for Precipitation-Hardening Nickel-Iron-Chromium- Columbium (Nb)-Titanium-Aluminum Alloy (UNS N09908) Plate, Sheet, and Strip
Publisher: ASTM International
Year: 1995
ASTM F2129-01 - Standard Test Method for Conducting Cyclic Potentiodynamic Polarization Measurements to Determine the Corrosion Susceptibility of Small Implant Devices
Publisher: ASTM International
Year: 2001
ASTM D6664-01 - Standard Specification for Woven, Knitted and Flocked Bedspread Products for Institutional and Household Use (Withdrawn 2010)
Publisher: ASTM International
Year: 2001
ASTM D6694-01 - Standard Specification for Liquid-Applied Silicone Coating Used in Spray Polyurethane Foam Roofing
Publisher: ASTM International
Year: 2001
ASTM D6713-01 - Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)
Publisher: ASTM International
Year: 2001
ASTM D6197-99 - Standard Test Method for Classifying and Counting Faults in Spun Yarns in Electronic Tests
Publisher: ASTM International
Year: 1999
ASTM A1021-01 - Standard Specification for Martensitic Stainless Steel Forgings and Forging Stock for High-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM D6693-01 - Standard Test Method for Determining Tensile Properties of Nonreinforced Polyethylene and Nonreinforced Flexible Polypropylene Geomembranes
Publisher: ASTM International
Year: 2001
ASTM D6707-01 - Standard Specification for Circular-Knit Geotextile for Use in Subsurface Drainage Applications
Publisher: ASTM International
Year: 2001
ASTM F2136-01 - Standard Test Method for Notched, Constant Ligament-Stress (NCLS) Test to Determine Slow-Crack-Growth Resistance of HDPE Resins or HDPE Corrugated Pipe
Publisher: ASTM International
Year: 2001
ASTM C1509-02 - Standard Specification for Beaded Process Glass Pipe and Fittings
Publisher: ASTM International
Year: 2002
ASTM D6681-01 - Standard Test Method for Evaluation of Engine Oils in a High Speed, Single-Cylinder Diesel Engine-Caterpillar 1P Test Procedure
Publisher: ASTM International
Year: 2001
ASTM D6705-01 - Standard Guide for the Repair and Recoat of Sprayed Polyurethane Foam Roofing Systems
Publisher: ASTM International
Year: 2001
ASTM D6712-01 - Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PE) Solid Plastic Shapes
Publisher: ASTM International
Year: 2001
ASTM E2142-01 - Standard Test Methods for Rating and Classifying Inclusions in Steel Using the Scanning Electron Microscope
Publisher: ASTM International
Year: 2001
ASTM D6682-01 - Standard Test Method for Measuring the Shear Stresses of Powders Using the Peschl Rotational Split Level Shear Tester
Publisher: ASTM International
Year: 2001
ASTM E2169-01 - Standard Practice for Selecting Antimicrobial Pesticides for Use in Water-Miscible Metalworking Fluids
Publisher: ASTM International
Year: 2001
ASTM D6709-01 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence VIII Spark-Ignition Engine (CLR Oil Test Engine)
Publisher: ASTM International
Year: 2001
ASTM B919-01 - Standard Specification for Welded Copper Heat Exchanger Tubes With Internal Enhancement
Publisher: ASTM International
Year: 2001
ASTM D6738-01 - Standard Test Method for Precipitated Silica—Volatile Content
Publisher: ASTM International
Year: 2001
ASTM D6739-01 - Standard Test Method for Silica—pH Value
Publisher: ASTM International
Year: 2001
ASTM D6741-01 - Standard Test Methods for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Sulfur Content
Publisher: ASTM International
Year: 2001
ASTM D6740-01 - Standard Test Method for Silanes Used in Rubber Formulations (bis-(triethoxysilylpropyl)sulfanes): Residue on Ignition
Publisher: ASTM International
Year: 2001
ASTM D6715-01 - Standard Practice for Sampling and Preparation of Salt Preserved (Cured) Hides and Skins for Chemical and Physical Tests
Publisher: ASTM International
Year: 2001
ASTM D6714-01 - Standard Test Method for Chromic Oxide in Ashed Wet Blue (Perchloric Acid Oxidation)
Publisher: ASTM International
Year: 2001
ASTM D4685-87 - Withdrawn 1997 with no replacement
Publisher: ASTM International
ASTM B402-86 - Specification for Copper-Nickel Alloy Plate and Sheet for Pressure Vessels (Withdrawn 1986)
Publisher: ASTM International
ASTM D6735-01 - Standard Test Method for Measurement of Gaseous Chlorides and Fluorides from Mineral Calcining Exhaust Sources—Impinger Method
Publisher: ASTM International
Year: 2001
ASTM D6706-01 - Standard Test Method for Measuring Geosynthetic Pullout Resistance in Soil
Publisher: ASTM International
Year: 2001
ASTM C20-00 - Standard Test Methods for Apparent Porosity, Water Absorption, Apparent Specific Gravity, and Bulk Density of Burned Refractory Brick and Shapes by Boiling Water
Publisher: ASTM International
Year: 2000
ASTM B920-01 - Standard Practice for Porosity in Gold and Palladium Alloy Coatings on Metal Substrates by Vapors of Sodium Hypochlorite Solution
Publisher: ASTM International
Year: 2001
ASTM D6722-01 - Standard Test Method for Total Mercury in Coal and Coal Combustion Residues by Direct Combustion Analysis
Publisher: ASTM International
Year: 2001
ASTM D6746-02 - Standard Test Method for Raw Rubber or Unvulcanized Compounds—Determination of Tensile Green Strength
Publisher: ASTM International
Year: 2002
ASTM D6606-00 - Standard Test Method for Viscosity and Yield of Vehicles and Varnishes by the Duke Viscometer
Publisher: ASTM International
Year: 2000
ASTM B159/B159M-01 - Standard Specification for Phosphor Bronze Wire
Publisher: ASTM International
Year: 2001
ASTM A1022-01 - Standard Specification for Deformed and Plain Stainless Steel Wire and Welded Wire for Concrete Reinforcement
Publisher: ASTM International
Year: 2001
ASTM D6731-01 - Standard Test Method for Determining the Aerobic, Aquatic Biodegradability of Lubricants or Lubricant Components in a Closed Respirometer
Publisher: ASTM International
Year: 2001
ASTM C24-01 - Standard Test Method for Pyrometric Cone Equivalent (PCE) of Fireclay and High Alumina Refractory Materials
Publisher: ASTM International
Year: 2001
ASTM D6618-00 - Standard Test Method for Evaluation of Engine Oils in Diesel Four-Stroke Cycle Supercharged 1M-PC Single Cylinder Oil Test Engine
Publisher: ASTM International
Year: 2000
ASTM F2153-01 - Standard Test Method for Measurement of Backpack Capacity
Publisher: ASTM International
Year: 2001
ASTM D6736-01 - Standard Test Method for Burnish Resistance of Latex Paints
Publisher: ASTM International
Year: 2001
ASTM D3925-91(1996) - Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
Publisher: ASTM International
Year: 1991
ASTM D6720-01 - Standard Test Method for Evaluation of Recoverable Stretch of Stretch Yarns (Skein Method)
Publisher: ASTM International
Year: 2001
ASTM D6717-01 - Standard Test Method for Linear Density of Elastomeric Yarns (Skein Specimens)
Publisher: ASTM International
Year: 2001
ASTM D6742/D6742M-01 - Standard Practice for Filled-Hole Tension and Compression Testing of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 2001
ASTM D6702-01 - Standard Test Method for Determining the Dynamic Wiping Efficiency of Nonwoven Fabrics Not Used in Cleanrooms (Withdrawn 2008)
Publisher: ASTM International
Year: 2001
ASTM D6701-01 - Standard Test Method for Determining Water Vapor Transmission Rates Through Nonwoven and Plastic Barriers (Withdrawn 2008)
Publisher: ASTM International
Year: 2001
ASTM D6763-02 - Standard Guide for Testing Exterior Wood Stains
Publisher: ASTM International
Year: 2002
ASTM D6778-02 - Standard Classification for Polyoxymethylene (POM, Acetal) Molding and Extrusion Materials
Publisher: ASTM International
Year: 2002
ASTM D6779-02 - Standard Classification System for Polyamide Molding and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2002
ASTM A82-01 - Standard Specification for Steel Wire, Plain, for Concrete Reinforcement
Publisher: ASTM International
Year: 2001
ASTM C34-96(2001) - Standard Specification for Structural Clay Load-Bearing Wall Tile
Publisher: ASTM International
Year: 2001
ASTM D6752-02 - Standard Test Method for Bulk Specific Gravity and Density of Compacted Bituminous Mixtures Using Automatic Vacuum Sealing Method
Publisher: ASTM International
Year: 2002
ASTM A897/A897M-02 - Standard Specification for Austempered Ductile Iron Castings
Publisher: ASTM International
Year: 2002
ASTM D6753-02 - Standard Specification for Coal Tar Adhesive
Publisher: ASTM International
Year: 2002
ASTM D6769-02 - Standard Guide for Application of Fully Adhered, Cold-Applied, Prefabricated Reinforced Modified Bituminous Membrane Waterproofing Systems
Publisher: ASTM International
Year: 2002
ASTM D6770-02e1 - Standard Test Method for Abrasion Resistance of Textile Webbing (Hex Bar Method)
Publisher: ASTM International
Year: 2002
ASTM E2188-02 - Standard Test Method for Insulating Glass Unit Performance
Publisher: ASTM International
Year: 2002
ASTM C1520-02 - Standard Guide for Paintability of Latex Sealants
Publisher: ASTM International
Year: 2002
ASTM D6747-02e1 - Standard Guide for Selection of Techniques for Electrical Detection of Potential Leak Paths in Geomembrane
Publisher: ASTM International
Year: 2002
ASTM D6766-02 - Standard Test Method for Evaluation of Hydraulic Properties of Geosynthetic Clay Liners Permeated with Potentially Incompatible Liquids
Publisher: ASTM International
Year: 2002
ASTM D6776-02 - Standard Test Method for Determining Anaerobic Biodegradability of Radiolabeled Plastic Materials in a Laboratory-Scale Simulated Landfill Environment (Withdrawn 2011)
Publisher: ASTM International
Year: 2002
ASTM D6768-02 - Standard Test Method for Tensile Strength of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2002
ASTM C1518-02 - Standard Specification for Precured Elastomeric Silicone Joint Sealants
Publisher: ASTM International
Year: 2002
ASTM C1521-02 - Standard Practice for Evaluating Adhesion of Installed Weatherproofing Sealant Joints
Publisher: ASTM International
Year: 2002
ASTM C1522-02 - Standard Test Method for Extensibility After Heat Aging of Cold Liquid-Applied Elastomeric Waterproofing Membranes
Publisher: ASTM International
Year: 2002
ASTM C1523-02a - Standard Test Method for Determining Modulus, Tear and Adhesion Properties of Precured Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2002
ASTM D6777-02 - Standard Test Method for Relative Rigidity of Poly(Vinyl Chloride)(PVC) Siding
Publisher: ASTM International
Year: 2002
ASTM D6761-02 - Standard Test Method for Determination of the Total Pore Volume of Catalysts and Catalyst Carriers
Publisher: ASTM International
Year: 2002
ASTM D6765-02 - Standard Practice for Live Staking
Publisher: ASTM International
Year: 2002
ASTM A1023/A1023M-02 - Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
Publisher: ASTM International
Year: 2002
ASTM F2179-02 - Standard Specification for Annealed Soda-Lime-Silicate Glass Containers That Are Produced for Use as Candle Containers
Publisher: ASTM International
Year: 2002
ASTM D6772-02 - Standard Test Method for Dimensional Stability of Sandwich Core Materials
Publisher: ASTM International
Year: 2002
ASTM D6782-02 - Standard Test Methods for Standardization and Calibration of In-Line Dry Lumber Moisture Meters
Publisher: ASTM International
Year: 2002
ASTM D6788-02 - Standard Specification for Repositionable Pressure-Sensitive Flags
Publisher: ASTM International
Year: 2002
ASTM D6787-02 - Standard Specification for Repositionable Note Pad
Publisher: ASTM International
Year: 2002
ASTM C43-01 - Standard Terminology of Structural Clay Products
Publisher: ASTM International
Year: 2001
ASTM A90/A90M-01 - Standard Test Method for Weight [Mass] of Coating on Iron and Steel Articles with Zinc or Zinc-Alloy Coatings
Publisher: ASTM International
Year: 2001
ASTM D1240-02 - Standard Test Methods for Rosin Acids Content of Naval Stores, Including Rosin, Tall Oil, and Related Products
Publisher: ASTM International
Year: 2002
ASTM D960-02 - Standard Specification for Raw Castor Oil
Publisher: ASTM International
Year: 2002
ASTM C56-96(2001) - Standard Specification for Structural Clay Non-Load-Bearing Tile
Publisher: ASTM International
Year: 1996
ASTM A105/A105M-00 - Standard Specification for Carbon Steel Forgings for Piping Applications
Publisher: ASTM International
Year: 2001
ASTM A181/A181M-00 - Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
Publisher: ASTM International
Year: 2001
ASTM A193/A193M-00a - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for High-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM A193/A193M-00b - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for High-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM A193/A193M-01 - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for High-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM A193/A193M-01a - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for High-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM A269-00 - Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing for General Service
Publisher: ASTM International
Year: 2001
ASTM A320/A320M-00b - Standard Specification for Alloy/Steel Bolting Materials for Low-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM A320/A320M-01 - Standard Specification for Alloy/Steel Bolting Materials for Low-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM C67-02a - Standard Test Methods for Sampling and Testing Brick and Structural Clay Tile
Publisher: ASTM International
Year: 2002
ASTM C71-01a - Standard Terminology Relating to Refractories
Publisher: ASTM International
Year: 2001
ASTM D3552-96(2002) - Test Method for Tensile Properties of Fiber Reinforced Metal Matrix Composites
Publisher: ASTM International
Year: 1996
ASTM A291-02 - Standard Specification for Steel Forgings, Carbon and Alloy, for Pinions, Gears and Shafts for Reduction Gears
Publisher: ASTM International
Year: 2002
ASTM F619-02 - Standard Practice for Extraction of Medical Plastics
Publisher: ASTM International
Year: 2002
ASTM A99-82(2000) - Standard Specification for Ferromanganese
Publisher: ASTM International
Year: 2000
ASTM B691-02 - Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Rod, Bar, and Wire
Publisher: ASTM International
Year: 2002
ASTM A875/A875M-02 - Standard Specification for Steel Sheet, Zinc-5% Aluminum Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2002
ASTM A1016/A1016M-02a - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
Publisher: ASTM International
Year: 2002
ASTM A941-00a - Standard Terminology Relating to Steel, Stainless Steel, Related Alloys, and Ferroalloys
Publisher: ASTM International
Year: 2001
ASTM C92-95(1999) - Standard Test Methods for Sieve Analysis and Water Content of Refractory Materials
Publisher: ASTM International
Year: 1998
ASTM A959-00a - Standard Guide for Specifying Harmonized Standard Grade Compositions for Wrought Stainless Steels
Publisher: ASTM International
Year: 2001
ASTM A960-00e1 - Standard Specification for Common Requirements for Wrought Steel Piping Fittings
Publisher: ASTM International
Year: 2002
ASTM A961-00b - Standard Specification for Common Requirements for Steel Flanges, Forged Fittings, Valves, and Parts for Piping Applications
Publisher: ASTM International
Year: 2001
ASTM A1016/A1016M-01 - Standard Specification for General Requirements for Ferritic Alloy Steel, Austenitic Alloy Steel, and Stainless Steel Tubes
Publisher: ASTM International
Year: 2002
ASTM A1014-00 - Standard Specification for Precipitation-Hardening Bolting Material (UNS N07718) for High Temperature Service
Publisher: ASTM International
Year: 2002
ASTM A105/A105M-98 - Standard Specification for Carbon Steel Forgings for Piping Applications
Publisher: ASTM International
Year: 2001
ASTM A703/A703M-99 - Standard Specification for Steel Castings, General Requirements, for Pressure-Containing Parts
Publisher: ASTM International
Year: 2001
ASTM A957-96 - Standard Specification for Investment Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2001
ASTM A217/A217M-99 - Standard Specification for Steel Castings, Martensitic Stainless and Alloy, for Pressure-Containing Parts, Suitable for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM A800/A800M-91(1997)e1 - Standard Practice for Steel Casting, Austenitic Alloy, Estimating Ferrite Content Thereof
Publisher: ASTM International
Year: 2001
ASTM A100-93(2000) - Standard Specification for Ferrosilicon
Publisher: ASTM International
Year: 2000
ASTM A744/A744M-98 - Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
Publisher: ASTM International
Year: 2000
ASTM A48-94ae1 - Standard Specification for Gray Iron Castings
Publisher: ASTM International
Year: 2001
ASTM F2116-01 - Standard Specification for Low Stretch and Static Kernmantle Life Safety Rope
Publisher: ASTM International
Year: 2001
ASTM A304-96 - Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
Publisher: ASTM International
Year: 2002
ASTM A466/A466M-98 - Standard Specification for Weldless Chain
Publisher: ASTM International
Year: 2001
ASTM A920/A920M-97 - Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties
Publisher: ASTM International
Year: 2002
ASTM B150/B150M-02 - Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2002
ASTM A534-94 - Standard Specification for Carburizing Steels for Anti-Friction Bearings
Publisher: ASTM International
Year: 2001
ASTM A391/A391M-98 - Standard Specification for Grade 80 Alloy Steel Chain
Publisher: ASTM International
Year: 2001
ASTM A765/A765M-98a - Standard Specification for Carbon Steel and Low-Alloy Steel Pressure-Vessel-Component Forgings with Mandatory Toughness Requirements
Publisher: ASTM International
Year: 2001
ASTM A866-94 - Standard Specification for Medium Carbon Anti-Friction Bearing Steel
Publisher: ASTM International
Year: 2001
ASTM A986/A986M-98 - Standard Specification for Magnetic Particle Examination of Continuous Grain Flow Crankshaft Forgings
Publisher: ASTM International
Year: 2001
ASTM A788-98a - Standard Specification for Steel Forgings, General Requirements
Publisher: ASTM International
Year: 2002
ASTM B371/B371M-02 - Standard Specification for Copper-Zinc-Silicon Alloy Rod
Publisher: ASTM International
Year: 2002
ASTM B209-01 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2002
ASTM C113-93(1998) - Standard Test Method for Reheat Change of Refractory Brick
Publisher: ASTM International
Year: 1998
ASTM B209-00 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2002
ASTM B209M-00 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate [Metric]
Publisher: ASTM International
Year: 2002
ASTM B871-96 - Standard Test Method for Tear Testing of Aluminum Alloy Products
Publisher: ASTM International
Year: 2001
ASTM B686-99 - Standard Specification for Aluminum Alloy Castings, High-Strength
Publisher: ASTM International
Year: 2002
ASTM B666/B666M-96e1 - Standard Practice for Identification Marking of Aluminum and Magnesium Products
Publisher: ASTM International
Year: 2001
ASTM B107/B107M-94 - Standard Specification for Magnesium-Alloy Extruded Bars, Rods, Profiles, Tubes, and Wire
Publisher: ASTM International
Year: 2000
ASTM B594-97 - Standard Practice for Ultrasonic Inspection of Aluminum-Alloy Wrought Products for Aerospace Applications
Publisher: ASTM International
Year: 2002
ASTM B108-01 - Standard Specification for Aluminum-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 2001
ASTM B85-99 - Standard Specification for Aluminum-Alloy Die Castings
Publisher: ASTM International
Year: 2002
ASTM B618-99 - Standard Specification for Aluminum-Alloy Investment Castings
Publisher: ASTM International
Year: 2001
Search Within Materials and Chemicals