ASTM International - ASTM D6547-00
Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple
Organization: | ASTM International |
Publication Date: | 10 April 2000 |
Status: | inactive |
Page Count: | 3 |
ICS Code (Hydraulic fluids): | 75.120 |
scope:
1.1 This test method covers the corrosiveness of hydraulic and lubricating fluids to a bimetallic galvanic couple.
Note 1--This test method replicates Fed-Std No. 791, Method 5322.2. It utilizes the same apparatus, test conditions, and evaluation criteria, but it describes test procedures more explicitly.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.