ASTM D7905/D7905M-14 - Standard Test Method for Determination of the Mode II Interlaminar Fracture Toughness of Unidirectional Fiber-Reinforced Polymer Matrix Composites
Publisher: ASTM International
Year: 2014
ASTM F607-03(2014) - Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces
Publisher: ASTM International
Year: 2014
ASTM B183-79(1997) - Standard Practice for Preparation of Low-Carbon Steel for Electroplating
Publisher: ASTM International
Year: 1996
ASTM F3056-14e1 - Standard Specification for Additive Manufacturing Nickel Alloy (UNS N06625) with Powder Bed Fusion
Publisher: ASTM International
Year: 2014
ASTM F433-02(2014)e1 - Standard Practice for Evaluating Thermal Conductivity of Gasket Materials
Publisher: ASTM International
Year: 2014
ASTM C847-14a - Standard Specification for Metal Lath
Publisher: ASTM International
Year: 2014
ASTM D1519-95(2014) - Standard Test Methods for Rubber Chemicals—Determination of Melting Range
Publisher: ASTM International
Year: 2014
ASTM D3616-95(2014) - Standard Test Method for Rubber—Determination of Gel, Swelling Index, and Dilute Solution Viscosity
Publisher: ASTM International
Year: 2014
ASTM D5054-90(2014) - Standard Test Method for Rubber Chemicals—Diphenyl Guanidine (DPG) and Di-o-tolyl-guanidine (DOTG) Assay (Withdrawn 2018)
Publisher: ASTM International
Year: 2014
ASTM D5297-95(2014) - Standard Test Methods for Rubber Chemical Accelerator—Purity by High Performance Liquid Chromatography
Publisher: ASTM International
Year: 2014
ASTM D7894/D7894M-14 - Standard Test Method for Thermal Endurance of Coating Powders Used for Integral Bus Bar Insulation Systems
Publisher: ASTM International
Year: 2014
ASTM D7895/D7895M-14 - Standard Test Method for Thermal Endurance of Coating Powders Used for Powder Coating Insulation Systems
Publisher: ASTM International
Year: 2014
ASTM D5666-95(2014) - Standard Test Method for Rubber Chemical Antidegradants—Purity of p -Phenylenediamine (PPD) Antidegradants by High Performance Liquid Chromatography
Publisher: ASTM International
Year: 2014
ASTM D5670-95(2014) - Standard Test Method for Rubber—Determination of Residual Unsaturation in Hydrogenated Nitrile Rubber (HNBR) by Infrared Spectrophotometry
Publisher: ASTM International
Year: 2014
ASTM A641/A641M-09a(2014) - Standard Specification for Zinc–Coated (Galvanized) Carbon Steel Wire
Publisher: ASTM International
Year: 2014
ASTM A856/A856M-03(2014) - Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Carbon Steel Wire
Publisher: ASTM International
Year: 2014
ASTM D1404/D1404M-99(2014) - Standard Test Method for Estimation of Deleterious Particles in Lubricating Grease
Publisher: ASTM International
Year: 2014
ASTM D4425-09(2014) - Standard Test Method for Oil Separation from Lubricating Grease by Centrifuging (Koppers Method)
Publisher: ASTM International
Year: 2014
ASTM D5364-14 - Standard Guide for Design, Fabrication, and Erection of Fiberglass Reinforced (FRP) Plastic Chimney Liners with Coal-Fired Units
Publisher: ASTM International
Year: 2014
ASTM D5774-95(2014) - Standard Test Methods for Rubber—Chemical Analysis of Extractables
Publisher: ASTM International
Year: 2014
ASTM D5775-95(2014) - Standard Test Method for Rubber—Determination of Bound Styrene in Styrene Butadiene Rubber by Refractive Index
Publisher: ASTM International
Year: 2014
ASTM D5805-00(2014) - Standard Test Methods for Rubber—Determination of Carbon Black in Masterbatches
Publisher: ASTM International
Year: 2014
ASTM D6047-99(2014) - Standard Test Methods for Rubber, Raw—Determination of 5-Ethylidenenorbornene (ENB) or Dicyclopentadiene (DCPD) in Ethylene-Propylene-Diene (EPDM) Terpolymers
Publisher: ASTM International
Year: 2014
ASTM D6081-98(2014) - Standard Practice for Aquatic Toxicity Testing of Lubricants: Sample Preparation and Results Interpretation
Publisher: ASTM International
Year: 2014
ASTM D6370-99(2014) - Standard Test Method for Rubber—Compositional Analysis by Thermogravimetry (TGA)
Publisher: ASTM International
Year: 2014
ASTM F723-99 - Standard Practice for Conversion Between Resistivity and Dopant Density for Boron-Doped, Phosphorus-Doped, and Arsenic-Doped Silicon (Withdrawn 2003)
Publisher: ASTM International
Year: 1999
ASTM F1996-14 - Standard Test Method for Silver Migration for Membrane Switch Circuitry
Publisher: ASTM International
Year: 2014
ASTM F3055-14e1 - Standard Specification for Additive Manufacturing Nickel Alloy (UNS N07718) with Powder Bed Fusion
Publisher: ASTM International
Year: 2014
ASTM G4-01(2014) - Standard Guide for Conducting Corrosion Tests in Field Applications
Publisher: ASTM International
Year: 2014
ASTM G140-02(2014) - Standard Test Method for Determining Atmospheric Chloride Deposition Rate by Wet Candle Method
Publisher: ASTM International
Year: 2014
ASTM A1064/A1064M-14 - Standard Specification for Carbon-Steel Wire and Welded Wire Reinforcement, Plain and Deformed, for Concrete
Publisher: ASTM International
Year: 2014
ASTM B137-95(2014) - Standard Test Method for Measurement of Coating Mass Per Unit Area on Anodically Coated Aluminum
Publisher: ASTM International
Year: 2014
ASTM B183-79(2014) - Standard Practice for Preparation of Low-Carbon Steel for Electroplating
Publisher: ASTM International
Year: 2014
ASTM B201-80(2014) - Standard Practice for Testing Chromate Coatings on Zinc and Cadmium Surfaces
Publisher: ASTM International
Year: 2014
ASTM B242-99(2014) - Standard Guide for Preparation of High-Carbon Steel for Electroplating
Publisher: ASTM International
Year: 2014
ASTM B861-14 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
Publisher: ASTM International
Year: 2014
ASTM B862-14 - Standard Specification for Titanium and Titanium Alloy Welded Pipe
Publisher: ASTM International
Year: 2014
ASTM B863-14 - Standard Specification for Titanium and Titanium Alloy Wire
Publisher: ASTM International
Year: 2014
ASTM D3849-14a - Standard Test Method for Carbon Black—Morphological Characterization of Carbon Black Using Electron Microscopy
Publisher: ASTM International
Year: 2014
ASTM F1720-14 - Standard Test Method for Measuring Thermal Insulation of Sleeping Bags Using a Heated Manikin
Publisher: ASTM International
Year: 2014
ASTM F726-99 - Standard Test Method for Sorbent Performance of Adsorbents
Publisher: ASTM International
Year: 1999
ASTM G192-08(2014) - Standard Test Method for Determining the Crevice Repassivation Potential of Corrosion-Resistant Alloys Using a Potentiodynamic-Galvanostatic-Potentiostatic Technique
Publisher: ASTM International
Year: 2014
ASTM D4289-13(2014)e1 - Standard Test Method for Elastomer Compatibility of Lubricating Greases and Fluids
Publisher: ASTM International
Year: 2014
ASTM B252-92(2014) - Standard Guide for Preparation of Zinc Alloy Die Castings for Electroplating and Conversion Coatings
Publisher: ASTM International
Year: 2014
ASTM B254-92(2014) - Standard Practice for Preparation of and Electroplating on Stainless Steel
Publisher: ASTM International
Year: 2014
ASTM B319-91(2014) - Standard Guide for Preparation of Lead and Lead Alloys for Electroplating
Publisher: ASTM International
Year: 2014
ASTM B322-99(2014) - Standard Guide for Cleaning Metals Prior to Electroplating
Publisher: ASTM International
Year: 2014
ASTM B343-92a(2014) - Standard Practice for Preparation of Nickel for Electroplating with Nickel
Publisher: ASTM International
Year: 2014
ASTM B580-79(2014) - Standard Specification for Anodic Oxide Coatings on Aluminum
Publisher: ASTM International
Year: 2014
ASTM C578-14a - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2014
ASTM C613-14 - Standard Test Method for Constituent Content of Composite Prepreg by Soxhlet Extraction
Publisher: ASTM International
Year: 2014
ASTM D2265-06(2014) - Standard Test Method for Dropping Point of Lubricating Grease Over Wide Temperature Range
Publisher: ASTM International
Year: 2014
ASTM D2861-14 - Standard Test Methods for Flexible Composites of Copper Foil with Dielectric Film or Treated Fabrics (Withdrawn 2020)
Publisher: ASTM International
Year: 2014
ASTM D3191-10(2014) - Standard Test Methods for Carbon Black in SBR (Styrene-Butadiene Rubber)—Recipe and Evaluation Procedures
Publisher: ASTM International
Year: 2014
ASTM D3192-09(2014) - Standard Test Methods for Carbon Black Evaluation in NR (Natural Rubber)
Publisher: ASTM International
Year: 2014
ASTM B187-00e1 - Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
Publisher: ASTM International
Year: 2000
ASTM D3376-14 - Standard Test Methods of Sampling and Testing Pulps to be Used in the Manufacture of Electrical Insulation
Publisher: ASTM International
Year: 2014
ASTM D3380-14 - Standard Test Method for Relative Permittivity (Dielectric Constant) and Dissipation Factor of Polymer-Based Microwave Circuit Substrates
Publisher: ASTM International
Year: 2014
ASTM A295/A295M-14 - Standard Specification for High-Carbon Anti-Friction Bearing Steel
Publisher: ASTM International
Year: 2014
ASTM A485-14 - Standard Specification for High Hardenability Antifriction Bearing Steel
Publisher: ASTM International
Year: 2014
ASTM A534-14 - Standard Specification for Carburizing Steels for Anti-Friction Bearings
Publisher: ASTM International
Year: 2014
ASTM A580/A580M-14 - Standard Specification for Stainless Steel Wire
Publisher: ASTM International
Year: 2014
ASTM A866-14 - Standard Specification for Medium Carbon Anti-Friction Bearing Steel
Publisher: ASTM International
Year: 2014
ASTM B209-14 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2014
ASTM B209M-14 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate (Metric) (Withdrawn 2021)
Publisher: ASTM International
Year: 2014
ASTM F735-94(2001) - Standard Test Method for Abrasion Resistance of Transparent Plastics and Coatings Using the Oscillating Sand Method
Publisher: ASTM International
Year: 2000
ASTM G209-14 - Standard Practice for Detecting mu-phase in Wrought Nickel-Rich, Chromium, Molybdenum-Bearing Alloys
Publisher: ASTM International
Year: 2014
ASTM B432-14 - Standard Specification for Copper and Copper Alloy Clad Steel Plate
Publisher: ASTM International
Year: 2014
ASTM B607-91(2014) - Standard Specification for Autocatalytic Nickel Boron Coatings for Engineering Use
Publisher: ASTM International
Year: 2014
ASTM B680-80(2014) - Standard Test Method for Seal Quality of Anodic Coatings on Aluminum by Acid Dissolution
Publisher: ASTM International
Year: 2014
ASTM B727-04(2014) - Standard Practice for Preparation of Plastics Materials for Electroplating
Publisher: ASTM International
Year: 2014
ASTM B733-04(2014) - Standard Specification for Autocatalytic (Electroless) Nickel-Phosphorus Coatings on Metal
Publisher: ASTM International
Year: 2014
ASTM B851-04(2014) - Standard Specification for Automated Controlled Shot Peening of Metallic Articles Prior to Nickel, Autocatalytic Nickel, or Chromium Plating, or as Final Finish
Publisher: ASTM International
Year: 2014
ASTM F736-95(2001) - Standard Test Method for Impact Resistance of Monolithic Polycarbonate Sheet by Means of a Falling Weight
Publisher: ASTM International
Year: 2000
ASTM B904-00(2014) - Standard Specification for Autocatalytic Nickel over Autocatalytic Copper for Electromagnetic Interference Shielding
Publisher: ASTM International
Year: 2014
ASTM B940-05(2014) - Standard Practice for Testing Non-Chromate Coatings on Zinc and Cadmium Surfaces
Publisher: ASTM International
Year: 2014
ASTM D543-14 - Standard Practices for Evaluating the Resistance of Plastics to Chemical Reagents
Publisher: ASTM International
Year: 2014
ASTM D1730-09(2014) - Standard Practices for Preparation of Aluminum and Aluminum-Alloy Surfaces for Painting
Publisher: ASTM International
Year: 2014
ASTM D1731-09(2014) - Standard Practices for Preparation of Hot-Dip Aluminum Surfaces for Painting
Publisher: ASTM International
Year: 2014
ASTM D2974-14 - Standard Test Methods for Moisture, Ash, and Organic Matter of Peat and Other Organic Soils
Publisher: ASTM International
Year: 2014
ASTM D5155-14 - Standard Test Methods for Polyurethane Raw Materials: Determination of the Isocyanate Content of Aromatic Isocyanates
Publisher: ASTM International
Year: 2014
ASTM F737-86(1998)e1 - Standard Performance Specification for Ice Hockey Skate Blades (Withdrawn 2002)
Publisher: ASTM International
Year: 1998
ASTM E1177-14 - Standard Specification for Engine Coolant Grade Glycol
Publisher: ASTM International
Year: 2014
ASTM A960/A960M-14a - Standard Specification for Common Requirements for Wrought Steel Piping Fittings
Publisher: ASTM International
Year: 2014
ASTM A961/A961M-14 - Standard Specification for Common Requirements for Steel Flanges, Forged Fittings, Valves, and Parts for Piping Applications
Publisher: ASTM International
Year: 2014
ASTM F21-14 - Standard Test Method for Hydrophobic Surface Films by the Atomizer Test
Publisher: ASTM International
Year: 2014
ASTM D5934-02 - Standard Test Method for Determination of Modulus of Elasticity for Rigid and Semi-Rigid Plastic Specimens by Controlled Rate of Loading Using Three-Point Bending (Withdrawn 2009)
Publisher: ASTM International
Year: 2002
ASTM B634-14a - Standard Specification for Electrodeposited Coatings of Rhodium for Engineering Use
Publisher: ASTM International
Year: 2014
ASTM D6641/D6641M-14 - Standard Test Method for Compressive Properties of Polymer Matrix Composite Materials Using a Combined Loading Compression (CLC) Test Fixture
Publisher: ASTM International
Year: 2014
ASTM B625-14 - Standard Specification for UNS N08925, UNS N08031, UNS N08932, UNS N08926, UNS N08354, UNS N08830, and UNS R20033 Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2014
ASTM F740-82a(1993) - Standard Definition of Terms Relating to Filtration (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM D7580/D7580M-09(2014) - Standard Test Method for Rotary Stretch Wrapper Method for Determining the Readability of Passive RFID Transponders on Homogenous Palletized or Unitized Loads (Withdrawn 2018)
Publisher: ASTM International
Year: 2014
ASTM B187M-97 - Standard Specification for Copper Bar, Bus Bar, Rod and Shapes [Metric] (Withdrawn 2002)
Publisher: ASTM International
Year: 1996
ASTM E2539-14 - Standard Test Method for Multiangle Color Measurement of Interference Pigments
Publisher: ASTM International
Year: 2014
ASTM F1441-03(2014) - Standard Specification for Soft-Tissue Expander Devices
Publisher: ASTM International
Year: 2014
ASTM C957/C957M-14 - Standard Specification for High-Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane With Integral Wearing Surface
Publisher: ASTM International
Year: 2014
ASTM C1784-14 - Standard Test Method for Using a Heat Flow Meter Apparatus for Measuring Thermal Storage Properties of Phase Change Materials and Products
Publisher: ASTM International
Year: 2014
ASTM D1535-14 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2014
ASTM D5568-14 - Standard Test Method for Measuring Relative Complex Permittivity and Relative Magnetic Permeability of Solid Materials at Microwave Frequencies Using Waveguide
Publisher: ASTM International
Year: 2014
ASTM F2058-07(2014) - Standard Specification for Candle Fire Safety Labeling
Publisher: ASTM International
Year: 2014
ASTM A36/A36M-14 - Standard Specification for Carbon Structural Steel
Publisher: ASTM International
Year: 2014
ASTM A451/A451M-14 - Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2014
ASTM D34-08(2014) - Standard Guide for Chemical Analysis of White Pigments
Publisher: ASTM International
Year: 2014
ASTM D49-83(2014) - Standard Test Methods of Chemical Analysis of Red Lead
Publisher: ASTM International
Year: 2014
ASTM D79-86(2014) - Standard Specification for Zinc Oxide Pigments
Publisher: ASTM International
Year: 2014
ASTM D81-87(2014) - Standard Specification for Basic Carbonate White Lead Pigment
Publisher: ASTM International
Year: 2014
ASTM D83-84(2014) - Standard Specification for Red Lead Pigment
Publisher: ASTM International
Year: 2014
ASTM D153-84(2014) - Standard Test Methods for Specific Gravity of Pigments
Publisher: ASTM International
Year: 2014
ASTM D267-82(2014) - Standard Specification for Gold Bronze Powder
Publisher: ASTM International
Year: 2014
ASTM D305-84(2014) - Standard Test Method for Solvent-Extractable Material in Black Pigments
Publisher: ASTM International
Year: 2014
ASTM D444-88(2014) - Standard Test Methods for Chemical Analysis of Zinc Yellow Pigment (Zinc Chromate Yellow)
Publisher: ASTM International
Year: 2014
ASTM D562-10(2014) - Standard Test Method for Consistency of Paints Measuring Krebs Unit (KU) Viscosity Using a Stormer-Type Viscometer
Publisher: ASTM International
Year: 2014
ASTM D1200-10(2014) - Standard Test Method for Viscosity by Ford Viscosity Cup
Publisher: ASTM International
Year: 2014
ASTM D1210-05(2014) - Standard Test Method for Fineness of Dispersion of Pigment-Vehicle Systems by Hegman-Type Gage
Publisher: ASTM International
Year: 2014
ASTM D2243-95(2014) - Standard Test Method for Freeze-Thaw Resistance of Water-Borne Coatings
Publisher: ASTM International
Year: 2014
ASTM D2337-01(2014) - Standard Test Method for Freeze-Thaw Stability of Multicolor Lacquers (Withdrawn 2019)
Publisher: ASTM International
Year: 2014
ASTM D2472-00(2014) - Standard Specification for Sulfur Hexafluoride
Publisher: ASTM International
Year: 2014
ASTM D3258-04(2014) - Standard Test Method for Porosity of White or Near White Paint Films by Staining
Publisher: ASTM International
Year: 2014
ASTM D3928-00a(2014) - Standard Test Method for Evaluation of Gloss or Sheen Uniformity
Publisher: ASTM International
Year: 2014
ASTM D4144-94(2014) - Standard Test Method for Estimating Package Stability of Coatings for Ultraviolet Curing (Withdrawn 2019)
Publisher: ASTM International
Year: 2014
ASTM D5125-10(2014) - Standard Test Method for Viscosity of Paints and Related Materials by ISO Flow Cups
Publisher: ASTM International
Year: 2014
ASTM D5201-05a(2014) - Standard Practice for Calculating Formulation Physical Constants of Paints and Coatings
Publisher: ASTM International
Year: 2014
ASTM D5401-03(2014) - Standard Test Method for Evaluating Clear Water Repellent Coatings on Wood
Publisher: ASTM International
Year: 2014
ASTM D5768-02(2014) - Standard Test Method for Determination of Iodine Value of Tall Oil Fatty Acids
Publisher: ASTM International
Year: 2014
ASTM D6490-99(2014) - Standard Test Method for Water Vapor Transmission of NonFilm Forming Treatments Used on Cementitious Panels
Publisher: ASTM International
Year: 2014
ASTM D6656-14b - Standard Test Method for Determination of Chromic Oxide in Wet Blue (Perchloric Acid Oxidation)
Publisher: ASTM International
Year: 2014
ASTM D6657-14ae1 - Standard Test Method for pH of Wet Blue
Publisher: ASTM International
Year: 2014
ASTM E1116-98(2014) - Standard Test Method for Emulsification Characteristics of Pesticide Emulsifiable Concentrates
Publisher: ASTM International
Year: 2014
ASTM E1180-08(2014) - Standard Practice for Preparing Sulfur Prints for Macrostructural Evaluation
Publisher: ASTM International
Year: 2014
ASTM E2015-04(2014) - Standard Guide for Preparation of Plastics and Polymeric Specimens for Microstructural Examination
Publisher: ASTM International
Year: 2014
ASTM B188-02 - Standard Specification for Seamless Copper Bus Pipe and Tube
Publisher: ASTM International
Year: 2002
ASTM B947-14 - Standard Practice for Hot Rolling Mill Solution Heat Treatment for Aluminum Alloy Plate
Publisher: ASTM International
Year: 2014
ASTM D480-88(2014) - Standard Test Methods for Sampling and Testing of Flaked Aluminum Powders and Pastes
Publisher: ASTM International
Year: 2014
ASTM D561-82(2014) - Standard Specification for Carbon Black Pigment for Paint
Publisher: ASTM International
Year: 2014
ASTM D715-86(2014) - Standard Test Methods for Analysis of Barium Sulfate Pigment
Publisher: ASTM International
Year: 2014
ASTM D717-86(2014) - Standard Test Methods for Analysis of Magnesium Silicate Pigment
Publisher: ASTM International
Year: 2014
ASTM D718-86(2014) - Standard Test Methods for Analysis of Aluminum Silicate Pigment
Publisher: ASTM International
Year: 2014
ASTM D765-87(2014) - Standard Specification for Raw and Burnt Sienna Pigments
Publisher: ASTM International
Year: 2014
ASTM D962-81(2014) - Standard Specification for Aluminum Powder and Paste Pigments for Paints
Publisher: ASTM International
Year: 2014
ASTM D964-03(2014) - Standard Specification for Metallic Copper Powder for Use in Antifouling Paints
Publisher: ASTM International
Year: 2014
ASTM D1135-86(2014) - Standard Test Methods for Chemical Analysis of Blue Pigments
Publisher: ASTM International
Year: 2014
ASTM D6402-99(2014) - Standard Test Method for Determining Soluble Solids and Insolubles in Extracts of Vegetable Tanning Materials
Publisher: ASTM International
Year: 2014
ASTM D6403-99(2014) - Standard Test Method for Determining Moisture in Raw and Spent Materials
Publisher: ASTM International
Year: 2014
ASTM D6404-99(2014) - Standard Practice for Sampling Vegetable Materials Containing Tannin
Publisher: ASTM International
Year: 2014
ASTM D7914/D7914M-14 - Standard Test Method for Strength of Fiber Reinforced Polymer (FRP) Bent Bars in Bend Locations
Publisher: ASTM International
Year: 2014
ASTM E1835-14 - Standard Test Method for Analysis of Nickel Alloys by Flame Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2014
ASTM C326-09(2014) - Standard Test Method for Drying and Firing Shrinkages of Ceramic Whiteware Clays
Publisher: ASTM International
Year: 2014
ASTM C690-09(2014) - Standard Test Method for Particle Size Distribution of Alumina or Quartz Powders by Electrical Sensing Zone Technique
Publisher: ASTM International
Year: 2014
ASTM D1076-14 - Standard Specification for Rubber—Concentrated, Ammonia Preserved, Creamed, and Centrifuged Natural Latex
Publisher: ASTM International
Year: 2014
ASTM D1199-86(2014) - Standard Specification for Calcium Carbonate Pigments
Publisher: ASTM International
Year: 2014
ASTM D1301-91(2014) - Standard Test Methods for Chemical Analysis of White Lead Pigments
Publisher: ASTM International
Year: 2014
ASTM D1394-76(2014) - Standard Test Methods for Chemical Analysis of White Titanium Pigments
Publisher: ASTM International
Year: 2014
ASTM D1648-86(2014) - Standard Specification for Basic Lead Silicochromate Pigment
Publisher: ASTM International
Year: 2014
ASTM D1845-86(2014) - Standard Test Methods for Chemical Analysis of Strontium Chromate Pigment
Publisher: ASTM International
Year: 2014
ASTM D2414-14 - Standard Test Method for Carbon Black—Oil Absorption Number (OAN)
Publisher: ASTM International
Year: 2014
ASTM D3256-86(2014) - Standard Test Methods for Chemical Analysis of Phthalocyanine Blue and Green Pigments
Publisher: ASTM International
Year: 2014
ASTM D3280-85(2014) - Standard Test Methods for Analysis of White Zinc Pigments
Publisher: ASTM International
Year: 2014
ASTM D3493-14 - Standard Test Method for Carbon Black—Oil Absorption Number of Compressed Sample (COAN)
Publisher: ASTM International
Year: 2014
ASTM D4139-04(2014) - Standard Guide for Determining Volatile and Nonvolatile Content of Pigments
Publisher: ASTM International
Year: 2014
ASTM D4487-90(2014) - Standard Test Methods for Analysis of Calcium Borosilicate
Publisher: ASTM International
Year: 2014
ASTM D6280-98(2014) - Standard Specification for Zinc Phosphate Pigments
Publisher: ASTM International
Year: 2014
ASTM D6405-99(2014) - Standard Practice for Extraction of Tannins from Raw and Spent Materials
Publisher: ASTM International
Year: 2014
ASTM D6406-99(2014) - Standard Test Method for Analysis of Sugar in Vegetable Tanning Materials
Publisher: ASTM International
Year: 2014
ASTM D6407-99(2014) - Standard Test Method for Analysis of Iron and Copper in Vegetable Tanning Materials
Publisher: ASTM International
Year: 2014
ASTM D6408-99(2014) - Standard Test Method for Analysis of Tannery Liquors
Publisher: ASTM International
Year: 2014
ASTM D6409-99(2014) - Standard Practice for Color Tests with Sheepskin Skiver
Publisher: ASTM International
Year: 2014
ASTM D6410-99(2014) - Standard Test Method for Determining Acidity of Vegetable Tanning Liquors
Publisher: ASTM International
Year: 2014
ASTM E2581-14 - Standard Practice for Shearography of Polymer Matrix Composites and Sandwich Core Materials in Aerospace Applications
Publisher: ASTM International
Year: 2014
ASTM F319-09(2014) - Standard Practice for Polarized Light Detection of Flaws in Aerospace Transparency Heating Elements
Publisher: ASTM International
Year: 2014
ASTM F3055-14a - Standard Specification for Additive Manufacturing Nickel Alloy (UNS N07718) with Powder Bed Fusion
Publisher: ASTM International
Year: 2014
ASTM F766-82(2000)e1 - Standard Test Method for Melting Point of Waxes
Publisher: ASTM International
Year: 2000
ASTM F778-88(2001) - Standard Methods for Gas Flow Resistance Testing of Filtration Media
Publisher: ASTM International
Year: 2000
ASTM F791-96 - Standard Test Method for Stress Crazing of Transparent Plastics
Publisher: ASTM International
Year: 1995
ASTM B194-01 - Standard Specification for Copper-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2001
ASTM F793-93(1998) - Standard Classification of Wallcovering by Durability Characteristics
Publisher: ASTM International
Year: 1998
ASTM F795-88(1993) - Standard Practice for Determining the Performance of a Filter Medium Employing a Single-Pass, Constant-Rate, Liquid Test (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM F796-88(1993) - Standard Practice for Determining The Performance of a Filter Medium Employing a Single-Pass, Constant-Pressure, Liquid Test (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM F797-88(1993) - Standard Practice for Determining the Performance of a Filter Medium Employing a Multipass, Constant-Rate, Liquid Test (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM B197/B197M-01 - Standard Specification for Copper-Beryllium Alloy Wire
Publisher: ASTM International
Year: 2001
ASTM C371-09(2014) - Standard Test Method for Wire-Cloth Sieve Analysis of Nonplastic Ceramic Powders
Publisher: ASTM International
Year: 2014
ASTM C925-09(2014) - Standard Guide for Precision Electroformed Wet Sieve Analysis of Nonplastic Ceramic Powders
Publisher: ASTM International
Year: 2014
ASTM C1069-09(2014) - Standard Test Method for Specific Surface Area of Alumina or Quartz by Nitrogen Adsorption
Publisher: ASTM International
Year: 2014
ASTM C1182-09(2014) - Standard Test Method for Determining the Particle Size Distribution of Alumina by Centrifugal Photosedimentation
Publisher: ASTM International
Year: 2014
ASTM C1518-04(2014) - Standard Specification for Precured Elastomeric Silicone Joint Sealants
Publisher: ASTM International
Year: 2014
ASTM C1606-10(2014) - Standard Test Method for Sampling Protocol for TCLP Testing of Container Glassware
Publisher: ASTM International
Year: 2014
ASTM D814-95(2014) - Standard Test Method for Rubber Property—Vapor Transmission of Volatile Liquids
Publisher: ASTM International
Year: 2014
ASTM D991-89(2014) - Standard Test Method for Rubber Property—Volume Resistivity Of Electrically Conductive and Antistatic Products
Publisher: ASTM International
Year: 2014
ASTM D1456-86(2014) - Standard Test Method for Rubber Property—Elongation at Specific Stress
Publisher: ASTM International
Year: 2014
ASTM D1460-86(2014) - Standard Test Method for Rubber Property—Change in Length During Liquid Immersion
Publisher: ASTM International
Year: 2014
ASTM D1929-14 - Standard Test Method for Determining Ignition Temperature of Plastics
Publisher: ASTM International
Year: 2014
ASTM D3420-14 - Standard Test Method for Pendulum Impact Resistance of Plastic Film
Publisher: ASTM International
Year: 2014
ASTM D3763-14 - Standard Test Method for High Speed Puncture Properties of Plastics Using Load and Displacement Sensors
Publisher: ASTM International
Year: 2014
ASTM D5237-14 - Standard Guide for Evaluating Fabric Softeners
Publisher: ASTM International
Year: 2014
ASTM F1164-97(2014) - Standard Test Method for Evaluation of Transparent Plastics Exposed to Accelerated Weathering Combined with Biaxial Stress
Publisher: ASTM International
Year: 2014
ASTM A193/A193M-14a - Standard Specification for Alloy-Steel and Stainless Steel Bolting for High Temperature or High Pressure Service and Other Special Purpose Applications
Publisher: ASTM International
Year: 2014
ASTM D3767-03(2014) - Standard Practice for Rubber—Measurement of Dimensions
Publisher: ASTM International
Year: 2014
ASTM D7500-14 - Standard Test Method for Determination of Boiling Range Distribution of Distillates and Lubricating Base Oils—in Boiling Range from 100 °C to 735 °C by Gas Chromatography
Publisher: ASTM International
Year: 2014
ASTM D7558-09(2014) - Standard Test Method for Colorimetric/Spectrophotometric Procedure to Quantify Extractable Chemical Dialkyldithiocarbamate, Thiuram, and Mercaptobenzothiazole Accelerators in Natural Rubber Latex and Nitrile Gloves
Publisher: ASTM International
Year: 2014
ASTM G3-14 - Standard Practice for Conventions Applicable to Electrochemical Measurements in Corrosion Testing
Publisher: ASTM International
Year: 2014
ASTM D6147-97(2014) - Standard Test Method for Vulcanized Rubber and Thermoplastic Elastomer—Determination of Force Decay (Stress Relaxation) in Compression
Publisher: ASTM International
Year: 2014
ASTM A148/A148M-14 - Standard Specification for Steel Castings, High Strength, for Structural Purposes
Publisher: ASTM International
Year: 2014
ASTM D2732-14 - Standard Test Method for Unrestrained Linear Thermal Shrinkage of Plastic Film and Sheeting
Publisher: ASTM International
Year: 2014
ASTM D5491-08(2014) - Standard Classification for Recycled Post-Consumer Polyethylene Film Sources for Molding and Extrusion Materials
Publisher: ASTM International
Year: 2014
ASTM D4093-95(2014) - Standard Test Method for Photoelastic Measurements of Birefringence and Residual Strains in Transparent or Translucent Plastic Materials
Publisher: ASTM International
Year: 2014
ASTM D5419-14a - Standard Test Method for Environmental Stress Crack Resistance (ESCR) of Threaded Plastic Closures
Publisher: ASTM International
Year: 2014
ASTM D7913/D7913M-14 - Standard Test Method for Bond Strength of Fiber-Reinforced Polymer Matrix Composite Bars to Concrete by Pullout Testing
Publisher: ASTM International
Year: 2014
ASTM D1938-14 - Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
Publisher: ASTM International
Year: 2014
ASTM D5045-14 - Standard Test Methods for Plane-Strain Fracture Toughness and Strain Energy Release Rate of Plastic Materials
Publisher: ASTM International
Year: 2014
ASTM D635-14 - Standard Test Method for Rate of Burning and/or Extent and Time of Burning of Plastics in a Horizontal Position
Publisher: ASTM International
Year: 2014
ASTM E2316-14 - Standard Test Method for Determination of Particles Resulting from the Attrition of Granular Pesticides
Publisher: ASTM International
Year: 2014
ASTM B749-14 - Standard Specification for Lead and Lead Alloy Strip, Sheet, and Plate Products
Publisher: ASTM International
Year: 2014
ASTM D5927-14 - Standard Classification System for and Basis for Specifications for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
Publisher: ASTM International
Year: 2014
ASTM D746-14 - Standard Test Method for Brittleness Temperature of Plastics and Elastomers by Impact
Publisher: ASTM International
Year: 2014
ASTM A1003/A1003M-14 - Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members
Publisher: ASTM International
Year: 2014
ASTM C373-14a - Standard Test Method for Water Absorption, Bulk Density, Apparent Porosity, and Apparent Specific Gravity of Fired Whiteware Products, Ceramic Tiles, and Glass Tiles
Publisher: ASTM International
Year: 2014
ASTM B29-14 - Standard Specification for Refined Lead
Publisher: ASTM International
Year: 2014
ASTM D6709-14a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence VIII Spark-Ignition Engine (CLR Oil Test Engine)
Publisher: ASTM International
Year: 2014
ASTM D6443-14 - Standard Test Method for Determination of Calcium, Chlorine, Copper, Magnesium, Phosphorus, Sulfur, and Zinc in Unused Lubricating Oils and Additives by Wavelength Dispersive X-ray Fluorescence Spectrometry (Mathematical Correction Procedure)
Publisher: ASTM International
Year: 2014
ASTM A385/A385M-11e1 - Standard Practice for Providing High-Quality Zinc Coatings (Hot-Dip)
Publisher: ASTM International
Year: 2011
ASTM D4927-14 - Standard Test Methods for Elemental Analysis of Lubricant and Additive Components—Barium, Calcium, Phosphorus, Sulfur, and Zinc by Wavelength-Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2014
ASTM D4485-14 - Standard Specification for Performance of Active API Service Category Engine Oils
Publisher: ASTM International
Year: 2014
ASTM D4628-14 - Standard Test Method for Analysis of Barium, Calcium, Magnesium, and Zinc in Unused Lubricating Oils by Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2014
ASTM D6481-14 - Standard Test Method for Determination of Phosphorus, Sulfur, Calcium, and Zinc in Lubrication Oils by Energy Dispersive X-ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2014
ASTM D3511-99a - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Brush Pilling Tester
Publisher: ASTM International
Year: 1999
ASTM D7976-14 - Standard Specification for Purified Terephthalic Acid (PTA)
Publisher: ASTM International
Year: 2014
ASTM D7794-14 - Standard Practice for Blending Mid-Level Ethanol Fuel Blends for Flexible-Fuel Vehicles with Automotive Spark-Ignition Engines
Publisher: ASTM International
Year: 2014
ASTM D7359-14a - Standard Test Method for Total Fluorine, Chlorine and Sulfur in Aromatic Hydrocarbons and Their Mixtures by Oxidative Pyrohydrolytic Combustion followed by Ion Chromatography Detection (Combustion Ion Chromatography-CIC)
Publisher: ASTM International
Year: 2014
ASTM D7396-14 - Standard Guide for Preparation of New, Continuous Zinc-Coated (Galvanized) Steel Surfaces for Painting
Publisher: ASTM International
Year: 2014
ASTM D4950-14 - Standard Classification and Specification for Automotive Service Greases
Publisher: ASTM International
Year: 2014
ASTM A240/A240M-15 - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2014
ASTM D7964/D7964M-14 - Standard Test Method for Determining Activity of Fluid Catalytic Cracking (FCC) Catalysts in a Fluidized Bed
Publisher: ASTM International
Year: 2014
ASTM D4287-00(2014) - Standard Test Method for High-Shear Viscosity Using a Cone/Plate Viscometer
Publisher: ASTM International
Year: 2014
ASTM F847-94(1999) - Standard Test Methods for Measuring Crystallographic Orientation of Flats on Single Crystal Silicon Wafers by X-Ray Techniques
Publisher: ASTM International
Year: 1998
ASTM C881/C881M-14 - Standard Specification for Epoxy-Resin-Base Bonding Systems for Concrete
Publisher: ASTM International
Year: 2014
ASTM D1331-14 - Standard Test Methods for Surface and Interfacial Tension of Solutions of Paints, Solvents, Solutions of Surface-Active Agents, and Related Materials
Publisher: ASTM International
Year: 2014
ASTM D6387-99(2014)e1 - Standard Test Methods for Composition of Turpentine and Related Terpene Products by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2014
ASTM D4804-14 - Standard Test Method for Determining the Flammability Characteristics of Nonrigid Solid Plastics
Publisher: ASTM International
Year: 2014
ASTM D7055-14 - Standard Practice for Preparation (by Abrasive Blast Cleaning) of Hot-Rolled Carbon Steel Panels for Testing of Coatings
Publisher: ASTM International
Year: 2014
ASTM D4688/D4688M-14 - Standard Test Method for Evaluating Structural Adhesives for Finger Jointing Lumber
Publisher: ASTM International
Year: 2014
ASTM B850-98(2015) - Standard Guide for Post-Coating Treatments of Steel for Reducing the Risk of Hydrogen Embrittlement
Publisher: ASTM International
Year: 2014
ASTM B199-99 - Standard Specification for Magnesium-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 1999
ASTM D7982-15 - Standard Practice for Testing of Factory Thermo-Fusion Seams for Fabricated Geomembrane Panels
Publisher: ASTM International
Year: 2014
ASTM E2973-15 - Standard Digital Reference Images for Inspection of Aluminum and Magnesium Die Castings
Publisher: ASTM International
Year: 2014
ASTM A1003/A1003M-15 - Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members
Publisher: ASTM International
Year: 2014
ASTM B329/B329M-14 - Standard Test Method for Apparent Density of Metal Powders and Compounds Using the Scott Volumeter
Publisher: ASTM International
Year: 2014
ASTM C957/C957M-15 - Standard Specification for High-Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane With Integral Wearing Surface
Publisher: ASTM International
Year: 2014
ASTM D7751-14 - Standard Test Method for Determination of Additive Elements in Lubricating Oils by EDXRF Analysis
Publisher: ASTM International
Year: 2014
ASTM D1844-86(2014) - Standard Test Methods for Chemical Analysis of Basic Lead Silicochromate
Publisher: ASTM International
Year: 2014
ASTM D7032-14 - Standard Specification for Establishing Performance Ratings for Wood-Plastic Composite Deck Boards and Guardrail Systems (Guards or Handrails)
Publisher: ASTM International
Year: 2014
ASTM F2075-15 - Standard Specification for Engineered Wood Fiber for Use as a Playground Safety Surface Under and Around Playground Equipment
Publisher: ASTM International
Year: 2014
ASTM F2985-14 - Standard Practice for Installation of a PVC Segmental Panel Liner System in Man-Entry Size Sewers and Conduits
Publisher: ASTM International
Year: 2014
ASTM D6817/D6817M-15 - Standard Specification for Rigid Cellular Polystyrene Geofoam
Publisher: ASTM International
Year: 2014
ASTM D2847-14 - Standard Practice for Testing Engine Coolants in Car and Light Truck Service
Publisher: ASTM International
Year: 2014
ASTM C785-08(2015) - Standard Specification for Nuclear-Grade Aluminum Oxide Pellets
Publisher: ASTM International
Year: 2014
ASTM D1709-15 - Standard Test Methods for Impact Resistance of Plastic Film by the Free-Falling Dart Method
Publisher: ASTM International
Year: 2014
ASTM D7110-14 - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2014
ASTM C1076-09(2015) - Standard Specification for Nuclear Grade Hafnium Oxide Pellets
Publisher: ASTM International
Year: 2014
ASTM B200-85(1999) - Standard Specification for Electrodeposited Coatings of Lead and Lead-Tin Alloys on Steel and Ferrous Alloys
Publisher: ASTM International
Year: 1999
ASTM F865-84(1996) - Test Methods for Gross Camber of Ceramic Substrates for Thick Film Applications (Withdrawn 2001)
Publisher: ASTM International
Year: 1995
ASTM C1065-08(2015) - Standard Specification for Nuclear-Grade Zirconium Oxide Powder
Publisher: ASTM International
Year: 2014
ASTM D5800-14e1 - Standard Test Method for Evaporation Loss of Lubricating Oils by the Noack Method
Publisher: ASTM International
Year: 2014
ASTM C1098-08(2015) - Standard Specification for Nuclear-Grade Hafnium Oxide Powder
Publisher: ASTM International
Year: 2014
ASTM D3512-99a - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Random Tumble Pilling Tester
Publisher: ASTM International
Year: 1999
ASTM D1424-09(2013)e1 - Standard Test Method for Tearing Strength of Fabrics by Falling-Pendulum (Elmendorf-Type) Apparatus
Publisher: ASTM International
Year: 2013
ASTM D3895-14 - Standard Test Method for Oxidative-Induction Time of Polyolefins by Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2014
ASTM D7224-14 - Standard Test Method for Determining Water Separation Characteristics of Kerosine-Type Aviation Turbine Fuels Containing Additives by Portable Separometer
Publisher: ASTM International
Year: 2014
ASTM D6509/D6509M-09(2015) - Standard Specification for Atactic Polypropylene (APP) Modified Bituminous Base Sheet Materials Using Glass Fiber Reinforcements
Publisher: ASTM International
Year: 2014
ASTM D7002-15 - Standard Practice for Electrical Leak Location on Exposed Geomembranes Using the Water Puddle Method
Publisher: ASTM International
Year: 2014
ASTM D3514-99 - Standard Test Method for Pilling Resistance and Other Related Surface Changes of Textile Fabrics: Elastomeric Pad
Publisher: ASTM International
Year: 1999
ASTM D6747-15 - Standard Guide for Selection of Techniques for Electrical Leak Location of Leaks in Geomembranes
Publisher: ASTM International
Year: 2014
ASTM D7951-14 - Standard Specification for Disproportionation (TDP) Toluene
Publisher: ASTM International
Year: 2014
ASTM A276/A276M-15 - Standard Specification for Stainless Steel Bars and Shapes
Publisher: ASTM International
Year: 2014
ASTM C1066-09(2015) - Standard Specification for Nuclear Grade Zirconium Oxide Pellets
Publisher: ASTM International
Year: 2014
ASTM E609-15 - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2014
ASTM B329-14 - Standard Test Method for Apparent Density of Metal Powders and Compounds Using the Scott Volumeter
Publisher: ASTM International
Year: 2014
ASTM D7007-15 - Standard Practices for Electrical Methods for Locating Leaks in Geomembranes Covered with Water or Earthen Materials
Publisher: ASTM International
Year: 2014
ASTM D4060-14 - Standard Test Method for Abrasion Resistance of Organic Coatings by the Taber Abraser
Publisher: ASTM International
Year: 2014
ASTM D974-14 - Standard Test Method for Acid and Base Number by Color-Indicator Titration
Publisher: ASTM International
Year: 2014
ASTM D1310-14 - Standard Test Method for Flash Point and Fire Point of Liquids by Tag Open-Cup Apparatus
Publisher: ASTM International
Year: 2014
ASTM D2509-14 - Standard Test Method for Measurement of Load-Carrying Capacity of Lubricating Grease (Timken Method)
Publisher: ASTM International
Year: 2014
ASTM D2596-14 - Standard Test Method for Measurement of Extreme-Pressure Properties of Lubricating Grease (Four-Ball Method)
Publisher: ASTM International
Year: 2014
ASTM D3934-14 - Standard Test Method for Flash/No Flash Test—Equilibrium Method by a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2014
ASTM D3941-14 - Standard Test Method for Flash Point by the Equilibrium Method With a Closed-Cup Apparatus
Publisher: ASTM International
Year: 2014
ASTM D4679-02(2015)e1 - Standard Specification for Rubber General Purpose, Household or Beautician Gloves
Publisher: ASTM International
Year: 2014
ASTM B201-80(2000) - Standard Practice for Testing Chromate Coatings on Zinc and Cadmium Surfaces
Publisher: ASTM International
Year: 2000
ASTM D4752-10(2015) - Standard Practice for Measuring MEK Resistance of Ethyl Silicate (Inorganic) Zinc-Rich Primers by Solvent Rub
Publisher: ASTM International
Year: 2015
ASTM C1127/C1127M-15 - Standard Guide for Use of High Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane with an Integral Wearing Surface
Publisher: ASTM International
Year: 2014
ASTM D7771-15 - Standard Test Method for Determination of Benzo-α-Pyrene (BaP) Content in Carbon Black
Publisher: ASTM International
Year: 2014
ASTM B26/B26M-14e1 - Standard Specification for Aluminum-Alloy Sand Castings
Publisher: ASTM International
Year: 2014
ASTM D4122-10a(2015) - Standard Practice for Carbon Black—Evaluation of an Industry Reference Black
Publisher: ASTM International
Year: 2014
ASTM D4583-95(2015) - Standard Practice for Carbon Black—Calculation of Process Indexes From an Analysis of Process Control Data
Publisher: ASTM International
Year: 2014
ASTM D16-14 - Standard Terminology for Paint, Related Coatings, Materials, and Applications
Publisher: ASTM International
Year: 2014
ASTM D1640/D1640M-14 - Standard Test Methods for Drying, Curing, or Film Formation of Organic Coatings
Publisher: ASTM International
Year: 2014
ASTM E2941-14 - Standard Practices for Extraction of Elements from Ores and Related Metallurgical Materials by Acid Digestion
Publisher: ASTM International
Year: 2014
ASTM E7-14 - Standard Terminology Relating to Metallography
Publisher: ASTM International
Year: 2014
ASTM E2567-14 - Standard Test Method for Determining Nodularity And Nodule Count In Ductile Iron Using Image Analysis
Publisher: ASTM International
Year: 2014
ASTM D7972-14 - Standard Test Method for Flexural Strength of Manufactured Carbon and Graphite Articles Using Three-Point Loading at Room Temperature
Publisher: ASTM International
Year: 2014
ASTM D4175-15 - Standard Terminology Relating to Petroleum, Petroleum Products, and Lubricants
Publisher: ASTM International
Year: 2015
ASTM F2516-14 - Standard Test Method for Tension Testing of Nickel-Titanium Superelastic Materials
Publisher: ASTM International
Year: 2014
ASTM D1512-15 - Standard Test Methods for Carbon Black—pH Value
Publisher: ASTM International
Year: 2014
ASTM D6768/D6768M-04(2015)e1 - Standard Test Method for Tensile Strength of Geosynthetic Clay Liners
Publisher: ASTM International
Year: 2009
ASTM D3265-15 - Standard Test Method for Carbon Black—Tint Strength
Publisher: ASTM International
Year: 2014
ASTM D5083-10e1 - Standard Test Method for Tensile Properties of Reinforced Thermosetting Plastics Using Straight-Sided Specimens
Publisher: ASTM International
Year: 2010
ASTM D4440-15 - Standard Test Method for Plastics: Dynamic Mechanical Properties Melt Rheology
Publisher: ASTM International
Year: 2015
ASTM D4821-15 - Standard Guide for Carbon Black—Validation of Test Method Precision and Bias
Publisher: ASTM International
Year: 2014
ASTM D3134-15 - Standard Practice for Establishing Color and Gloss Tolerances
Publisher: ASTM International
Year: 2014
ASTM D4533/D4533M-15 - Standard Test Method for Trapezoid Tearing Strength of Geotextiles
Publisher: ASTM International
Year: 2014
ASTM D4632/D4632M-15 - Standard Test Method for Grab Breaking Load and Elongation of Geotextiles
Publisher: ASTM International
Year: 2014
ASTM D5235-14 - Standard Test Method for Microscopic Measurement of Dry Film Thickness of Coatings on Wood Products
Publisher: ASTM International
Year: 2014
ASTM D2783-03(2014) - Standard Test Method for Measurement of Extreme-Pressure Properties of Lubricating Fluids (Four-Ball Method)
Publisher: ASTM International
Year: 2014
ASTM D3603-14 - Standard Test Method for Rust-Preventing Characteristics of Steam Turbine Oil in the Presence of Water (Horizontal Disk Method)
Publisher: ASTM International
Year: 2014
ASTM D3233-93(2014) - Standard Test Methods for Measurement of Extreme Pressure Properties of Fluid Lubricants (Falex Pin and Vee Block Methods)
Publisher: ASTM International
Year: 2014
ASTM D7665-10(2014) - Standard Guide for Evaluation of Biodegradable Heat Transfer Fluids
Publisher: ASTM International
Year: 2014
ASTM D127-08(2015) - Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
Publisher: ASTM International
Year: 2014
ASTM D5800-14e2 - Standard Test Method for Evaporation Loss of Lubricating Oils by the Noack Method
Publisher: ASTM International
Year: 2014
ASTM D4873-15 - Standard Guide for Identification, Storage, and Handling of Geosynthetic Rolls and Samples
Publisher: ASTM International
Year: 2015
ASTM D476-15 - Standard Classification for Dry Pigmentary Titanium Dioxide Products
Publisher: ASTM International
Year: 2015
ASTM D7572-15 - Standard Guide for Recovery of Aqueous Cyanides by Extraction from Mine Rock and Soil
Publisher: ASTM International
Year: 2015
ASTM D7902-14e1 - Standard Terminology for Radiochemical Analyses
Publisher: ASTM International
Year: 2014
ASTM B534-14e1 - Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2014
ASTM D6685-01(2015) - Standard Guide for the Selection of Test Methods for Fabrics Used for Fabric Formed Concrete (FFC)
Publisher: ASTM International
Year: 2015
ASTM B591-15 - Standard Specification for Copper-Zinc-Tin and Copper-Zinc-Tin-Iron-Nickel Alloys Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2015
ASTM D312/D312M-15 - Standard Specification for Asphalt Used in Roofing
Publisher: ASTM International
Year: 2015
ASTM A311/A311M-04(2015) - Standard Specification for Cold-Drawn, Stress-Relieved Carbon Steel Bars Subject to Mechanical Property Requirements
Publisher: ASTM International
Year: 2015
ASTM A427/A427M-10(2015) - Standard Specification for Wrought Alloy Steel Rolls for Cold and Hot Reduction (Withdrawn 2018)
Publisher: ASTM International
Year: 2015
ASTM A470/A470M-05(2015) - Standard Specification for Vacuum-Treated Carbon and Alloy Steel Forgings for Turbine Rotors and Shafts
Publisher: ASTM International
Year: 2015
ASTM A541/A541M-05(2015) - Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
Publisher: ASTM International
Year: 2015
ASTM A649/A649M-10(2015) - Standard Specification for Forged Steel Rolls Used for Corrugating Paper Machinery
Publisher: ASTM International
Year: 2015
ASTM A723/A723M-10(2015) - Standard Specification for Alloy Steel Forgings for High-Strength Pressure Component Application
Publisher: ASTM International
Year: 2015
ASTM A768/A768M-05(2015) - Standard Specification for Vacuum-Treated 12% Chromium Alloy Steel Forgings for Turbine Rotors and Shafts (Withdrawn 2018)
Publisher: ASTM International
Year: 2015
ASTM A891/A891M-10(2015) - Standard Specification for Precipitation Hardening Iron Base Superalloy Forgings for Turbine Rotor Disks and Wheels
Publisher: ASTM International
Year: 2015
ASTM A982/A982M-10(2015) - Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
Publisher: ASTM International
Year: 2015
ASTM A1021/A1021M-05(2015) - Standard Specification for Martensitic Stainless Steel Forgings and Forging Stock for High-Temperature Service
Publisher: ASTM International
Year: 2015
ASTM A1049/A1049M-10(2015) - Standard Specification for Stainless Steel Forgings, Ferritic/Austenitic (Duplex), for Pressure Vessels and Related Components
Publisher: ASTM International
Year: 2015
ASTM D1776/D1776M-15 - Standard Practice for Conditioning and Testing Textiles
Publisher: ASTM International
Year: 2015
ASTM A240/A240M-15a - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2015
ASTM A1028-03(2015) - Standard Specification for Stainless Steel Bars for Compressor and Turbine Airfoils
Publisher: ASTM International
Year: 2015
ASTM A763-15 - Standard Practices for Detecting Susceptibility to Intergranular Attack in Ferritic Stainless Steels
Publisher: ASTM International
Year: 2015
ASTM D4175-15a - Standard Terminology Relating to Petroleum, Petroleum Products, and Lubricants
Publisher: ASTM International
Year: 2015
ASTM A668/A668M-15 - Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
Publisher: ASTM International
Year: 2015
ASTM A572/A572M-15 - Standard Specification for High-Strength Low-Alloy Columbium-Vanadium Structural Steel
Publisher: ASTM International
Year: 2015
ASTM A588/A588M-15 - Standard Specification for High-Strength Low-Alloy Structural Steel, up to 50 ksi [345 MPa] Minimum Yield Point, with Atmospheric Corrosion Resistance
Publisher: ASTM International
Year: 2015
ASTM D7847-12e1 - Standard Guide for Interlaboratory Studies for Microbiological Test Methods
Publisher: ASTM International
Year: 2012
ASTM A666-15 - Standard Specification for Annealed or Cold-Worked Austenitic Stainless Steel Sheet, Strip, Plate, and Flat Bar
Publisher: ASTM International
Year: 2015
ASTM D638-14 - Standard Test Method for Tensile Properties of Plastics
Publisher: ASTM International
Year: 2014
ASTM A499-15 - Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails
Publisher: ASTM International
Year: 2015
ASTM A957/A957M-15 - Standard Specification for Investment Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2015
ASTM A1080-15 - Standard Practice for Hot Isostatic Pressing of Steel, Stainless Steel, and Related Alloy Castings
Publisher: ASTM International
Year: 2015
ASTM B208-96 - Standard Practice for Preparing Tension Test Specimens for Copper-Base Alloys for Sand, Permanent Mold, Centrifugal, and Continuous Castings
Publisher: ASTM International
Year: 1996
ASTM B994/B994M-15 - Standard Specification for Nickel-Cobalt Alloy Coating
Publisher: ASTM International
Year: 2015
ASTM C1327-15 - Standard Test Method for Vickers Indentation Hardness of Advanced Ceramics
Publisher: ASTM International
Year: 2014
ASTM F3034-15 - Standard Specification for Billets made by Winding Molten Extruded Stress-Rated High Density Polyethylene (HDPE)
Publisher: ASTM International
Year: 2015
ASTM B163-11e2 - Standard Specification for Seamless Nickel and Nickel Alloy Condenser and Heat-Exchanger Tubes
Publisher: ASTM International
Year: 2011
ASTM A955/A955M-15 - Standard Specification for Deformed and Plain Stainless-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM D2731-15 - Standard Test Method for Elastic Properties of Elastomeric Yarns (CRE Type Tensile Testing Machines)
Publisher: ASTM International
Year: 2015
ASTM E2972-15 - Standard Guide for Production, Testing, and Value Assignment of In-House Reference Materials for Metals, Ores, and Other Related Materials
Publisher: ASTM International
Year: 2015
ASTM D870-15 - Standard Practice for Testing Water Resistance of Coatings Using Water Immersion
Publisher: ASTM International
Year: 2015
ASTM F1345-10a(2015) - Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Chain-Link Fence Fabric
Publisher: ASTM International
Year: 2015
ASTM F1911-05(2015) - Standard Practice for Installation of Barbed Tape
Publisher: ASTM International
Year: 2015
ASTM D7966/D7966M-14 - Standard Test Method for Resistance to Creep of Adhesives in Static Shear by Compression Loading (Wood-to-Wood)
Publisher: ASTM International
Year: 2014
ASTM E661-03(2015)e1 - Standard Test Method for Performance of Wood and Wood-Based Floor and Roof Sheathing Under Concentrated Static and Impact Loads
Publisher: ASTM International
Year: 2015
ASTM D7136/D7136M-15 - Standard Test Method for Measuring the Damage Resistance of a Fiber-Reinforced Polymer Matrix Composite to a Drop-Weight Impact Event
Publisher: ASTM International
Year: 2015
ASTM D579/D579M-15 - Standard Specification for Greige Woven Glass Fabrics
Publisher: ASTM International
Year: 2015
ASTM D580/D580M-15 - Standard Specification for Greige Woven Glass Tapes and Webbings
Publisher: ASTM International
Year: 2015
ASTM C242-15 - Standard Terminology of Ceramic Whitewares and Related Products
Publisher: ASTM International
Year: 2015
ASTM A484/A484M-15 - Standard Specification for General Requirements for Stainless Steel Bars, Billets, and Forgings
Publisher: ASTM International
Year: 2015
ASTM F1697-09(2015) - Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduit
Publisher: ASTM International
Year: 2015
ASTM F1698-02(2015) - Standard Practice for Installation of Poly(Vinyl Chloride)(PVC) Profile Strip Liner and Cementitious Grout for Rehabilitation of Existing Man-Entry Sewers and Conduits
Publisher: ASTM International
Year: 2015
ASTM D7980-15 - Standard Guide for Ion-Chromatographic Analysis of Anions in Grab Samples of Ultrapure Water (UPW) in the Semiconductor Industry
Publisher: ASTM International
Year: 2015
ASTM A970/A970M-15 - Standard Specification for Headed Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM F1735-09(2015) - Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
Publisher: ASTM International
Year: 2015
ASTM D6268-15 - Standard Practice for Handling, Transportation, and Storage of HFC-125, Pentafluoroethane (C2 HF5 )
Publisher: ASTM International
Year: 2014
ASTM D2121-15 - Standard Test Methods for Polymer Content of Styrene Monomer
Publisher: ASTM International
Year: 2015
ASTM D7977-14 - Standard Test Methods for Polymer Content of AMS (α-Methylstyrene)
Publisher: ASTM International
Year: 2014
ASTM C470/C470M-15 - Standard Specification for Molds for Forming Concrete Test Cylinders Vertically
Publisher: ASTM International
Year: 2015
ASTM D3217/D3217M-15 - Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
Publisher: ASTM International
Year: 2015
ASTM D7993-15 - Standard Guide for Analyzing Complex Phthalates
Publisher: ASTM International
Year: 2015
ASTM D1746-15 - Standard Test Method for Transparency of Plastic Sheeting
Publisher: ASTM International
Year: 2015
ASTM D7856-15 - Standard Specification for Color and Appearance Retention of Solid and Variegated Color Plastic Siding Products using CIELab Color Space
Publisher: ASTM International
Year: 2015
ASTM D629-15 - Standard Test Methods for Quantitative Analysis of Textiles
Publisher: ASTM International
Year: 2015
ASTM D3354-15 - Standard Test Method for Blocking Load of Plastic Film by the Parallel Plate Method
Publisher: ASTM International
Year: 2015
ASTM D2463-15 - Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
Publisher: ASTM International
Year: 2015
ASTM D2103-15 - Standard Specification for Polyethylene Film and Sheeting
Publisher: ASTM International
Year: 2015
ASTM B200-85(2015) - Standard Specification for Electrodeposited Coatings of Lead and Lead-Tin Alloys on Steel and Ferrous Alloys
Publisher: ASTM International
Year: 2015
ASTM B449-93(2015) - Standard Specification for Chromates on Aluminum
Publisher: ASTM International
Year: 2015
ASTM B578-87(2015) - Standard Test Method for Microhardness of Electroplated Coatings
Publisher: ASTM International
Year: 2015
ASTM B579-73(2015) - Standard Specification for Electrodeposited Coatings of Tin-Lead Alloy (Solder Plate)
Publisher: ASTM International
Year: 2015
ASTM B604-91(2015) - Standard Specification for Decorative Electroplated Coatings of Copper Plus Nickel Plus Chromium on Plastics
Publisher: ASTM International
Year: 2015
ASTM B605-95a(2015) - Standard Specification for Electrodeposited Coatings of Tin-Nickel Alloy
Publisher: ASTM International
Year: 2015
ASTM B635-00(2015) - Standard Specification for Coatings of Cadmium-Tin Mechanically Deposited
Publisher: ASTM International
Year: 2015
ASTM B651-83(2015) - Standard Test Method for Measurement of Corrosion Sites in Nickel Plus Chromium or Copper Plus Nickel Plus Chromium Electroplated Surfaces with Double-Beam Interference Microscope
Publisher: ASTM International
Year: 2015
ASTM B696-00(2015) - Standard Specification for Coatings of Cadmium Mechanically Deposited
Publisher: ASTM International
Year: 2015
ASTM B699-86(2015) - Standard Specification for Coatings of Cadmium Vacuum-Deposited on Iron and Steel
Publisher: ASTM International
Year: 2015
ASTM B766-86(2015) - Standard Specification for Electrodeposited Coatings of Cadmium
Publisher: ASTM International
Year: 2015
ASTM B816-00(2015) - Standard Specification for Coatings of Cadmium-Zinc Mechanically Deposited
Publisher: ASTM International
Year: 2015
ASTM E2490-09(2015) - Standard Guide for Measurement of Particle Size Distribution of Nanomaterials in Suspension by Photon Correlation Spectroscopy (PCS)
Publisher: ASTM International
Year: 2015
ASTM F904-98 - Standard Test Method for Comparison of Bond Strength or Ply Adhesion of Similar Laminates Made from Flexible Materials
Publisher: ASTM International
Year: 1998
ASTM D5857-15 - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2015
ASTM D5800-15 - Standard Test Method for Evaporation Loss of Lubricating Oils by the Noack Method
Publisher: ASTM International
Year: 2015
ASTM C1259-15 - Standard Test Method for Dynamic Young’s Modulus, Shear Modulus, and Poisson’s Ratio for Advanced Ceramics by Impulse Excitation of Vibration
Publisher: ASTM International
Year: 2015
ASTM F905-96 - Standard Practice for Qualification of Polyethylene Saddle Fusion Joints
Publisher: ASTM International
Year: 1995
ASTM D3917-15 - Standard Specification for Dimensional Tolerance of Thermosetting Glass-Reinforced Plastic Pultruded Shapes
Publisher: ASTM International
Year: 2015
ASTM C1353/C1353M-15 - Standard Test Method for Abrasion Resistance of Dimension Stone Subjected to Foot Traffic Using a Rotary Platform Abraser
Publisher: ASTM International
Year: 2015
ASTM D4030/D4030M-15 - Standard Specification for Glass Fiber Cord and Sewing Thread
Publisher: ASTM International
Year: 2015
ASTM A811-15 - Standard Specification for Soft Magnetic Iron Parts Fabricated by Powder Metallurgy Techniques
Publisher: ASTM International
Year: 2015
ASTM A839-15 - Standard Specification for Iron-Phosphorus Powder Metallurgy Parts for Soft Magnetic Applications
Publisher: ASTM International
Year: 2015
ASTM B962-15 - Standard Test Methods for Density of Compacted or Sintered Powder Metallurgy (PM) Products Using Archimedes’ Principle
Publisher: ASTM International
Year: 2015
ASTM D6984-15 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2015
ASTM D7549-15 - Standard Test Method for Evaluation of Heavy-Duty Engine Oils under High Output Conditions—Caterpillar C13 Test Procedure
Publisher: ASTM International
Year: 2015
ASTM B982-14 - Standard Specification for Sampling and Sample Preparation of Lead and Lead Alloys for Optical Emission Spectrometric or ICP Analysis
Publisher: ASTM International
Year: 2014
ASTM B939-15 - Standard Test Method for Radial Crushing Strength, K , of Powder Metallurgy (PM) Bearings and Structural Materials
Publisher: ASTM International
Year: 2015
ASTM D5704-15 - Standard Test Method for Evaluation of the Thermal and Oxidative Stability of Lubricating Oils Used for Manual Transmissions and Final Drive Axles
Publisher: ASTM International
Year: 2015
ASTM D7320-15 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIG, Spark-Ignition Engine
Publisher: ASTM International
Year: 2015
ASTM A615/A615M-15 - Standard Specification for Deformed and Plain Carbon-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2015
ASTM D6709-15 - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence VIII Spark-Ignition Engine (CLR Oil Test Engine)
Publisher: ASTM International
Year: 2015
ASTM C1617-15 - Standard Practice for Quantitative Accelerated Laboratory Evaluation of Extraction Solutions Containing Ions Leached from Thermal Insulation on Aqueous Corrosion of Metals
Publisher: ASTM International
Year: 2015
ASTM A1082/A1082M-15 - Standard Specification for High Strength Precipitation Hardening and Duplex Stainless Steel Bolting for Special Purpose Applications
Publisher: ASTM International
Year: 2015
ASTM D6121-15 - Standard Test Method for Evaluation of Load-Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles
Publisher: ASTM International
Year: 2015
ASTM D7187-15 - Standard Test Method for Measuring Mechanistic Aspects of Scratch/Mar Behavior of Paint Coatings by Nanoscratching
Publisher: ASTM International
Year: 2015
ASTM C1720-11e1 - Standard Test Method for Determining Liquidus Temperature of Immobilized Waste Glasses and Simulated Waste Glasses
Publisher: ASTM International
Year: 2011
ASTM D4485-15 - Standard Specification for Performance of Active API Service Category Engine Oils
Publisher: ASTM International
Year: 2015
ASTM B172-10(2015) - Standard Specification for Rope-Lay-Stranded Copper Conductors Having Bunch-Stranded Members, for Electrical Conductors
Publisher: ASTM International
Year: 2015
ASTM B173-10(2015) - Standard Specification for Rope-Lay-Stranded Copper Conductors Having Concentric-Stranded Members, for Electrical Conductors
Publisher: ASTM International
Year: 2015
ASTM B174-10(2015) - Standard Specification for Bunch-Stranded Copper Conductors for Electrical Conductors
Publisher: ASTM International
Year: 2015
ASTM B189-05(2015) - Standard Specification for Lead-Coated and Lead-Alloy-Coated Soft Copper Wire for Electrical Purposes
Publisher: ASTM International
Year: 2015
ASTM D2095-96(2015) - Standard Test Method for Tensile Strength of Adhesives by Means of Bar and Rod Specimens
Publisher: ASTM International
Year: 2015
ASTM D1062-08(2015) - Standard Test Method for Cleavage Strength of Metal-to-Metal Adhesive Bonds
Publisher: ASTM International
Year: 2015
ASTM D3930-08(2015) - Standard Specification for Adhesives for Wood-Based Materials for Construction of Manufactured Homes
Publisher: ASTM International
Year: 2015
ASTM D3931-08(2015) - Standard Test Method for Determining Strength of Gap-Filling Adhesive Bonds in Shear by Compression Loading
Publisher: ASTM International
Year: 2015
ASTM D7409-15 - Standard Test Method for Carboxyl End Group Content of Polyethylene Terephthalate (PET) Yarns
Publisher: ASTM International
Year: 2015
ASTM A802-95(2010)e2 - Standard Practice for Steel Castings, Surface Acceptance Standards, Visual Examination
Publisher: ASTM International
Year: 2010
ASTM C704/C704M-15 - Standard Test Method for Abrasion Resistance of Refractory Materials at Room Temperature
Publisher: ASTM International
Year: 2015
ASTM D6961/D6961M-09(2015)e1 - Standard Test Method for Color Measurement of Flax Fiber
Publisher: ASTM International
Year: 2015
ASTM D7025-09(2015)e1 - Standard Test Method for Assessing Clean Flax Fiber Fineness
Publisher: ASTM International
Year: 2015
ASTM D5967-15 - Standard Test Method for Evaluation of Diesel Engine Oils in T-8 Diesel Engine
Publisher: ASTM International
Year: 2015
ASTM D7216-15 - Standard Test Method for Determining Automotive Engine Oil Compatibility with Typical Seal Elastomers
Publisher: ASTM International
Year: 2015
ASTM D7468-15 - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2015
ASTM D6593-15 - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2015
ASTM D6750-15 - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4A¢â,¬â_°% Fuel Sulfur) and 1N Procedure (0.04A¢â,¬â_°% Fuel Sulfur)
Publisher: ASTM International
Year: 2015
ASTM A722/A722M-15 - Standard Specification for High-Strength Steel Bars for Prestressed Concrete
Publisher: ASTM International
Year: 2015
ASTM C794-15 - Standard Test Method for Adhesion-in-Peel of Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2015
ASTM E1597-10(2015) - Standard Test Method for Saltwater Pressure Immersion and Temperature Testing of Photovoltaic Modules for Marine Environments
Publisher: ASTM International
Year: 2015
ASTM B950-15 - Standard Guide for Editorial Procedures and Form of Product Specifications for Copper and Copper Alloys
Publisher: ASTM International
Year: 2015
ASTM A664-15 - Standard Practice for Identification of Standard Electrical Steel Grades in ASTM Specifications
Publisher: ASTM International
Year: 2015
ASTM C583-15 - Standard Test Method for Modulus of Rupture of Refractory Materials at Elevated Temperatures
Publisher: ASTM International
Year: 2015
ASTM F1803-97 - Standard Specification for Poly (Vinyl Chloride)(PVC) Closed Profile Gravity Pipe and Fittings Based on Controlled Inside Diameter
Publisher: ASTM International
Year: 1997
ASTM C1212-98(2015) - Standard Practice for Fabricating Ceramic Reference Specimens Containing Seeded Voids (Withdrawn 2018)
Publisher: ASTM International
Year: 2014
ASTM D3527-15 - Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
Publisher: ASTM International
Year: 2015
ASTM D4290-15 - Standard Test Method for Determining the Leakage Tendencies of Automotive Wheel Bearing Grease Under Accelerated Conditions
Publisher: ASTM International
Year: 2015
ASTM B227-15 - Standard Specification for Hard-Drawn Copper-Clad Steel Wire
Publisher: ASTM International
Year: 2015
ASTM D5649-15 - Standard Test Method for Torque Strength of Adhesives Used on Threaded Fasteners
Publisher: ASTM International
Year: 2015
ASTM C1424-10(2015) - Standard Test Method for Monotonic Compressive Strength of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2014
ASTM C1469-10(2015) - Standard Test Method for Shear Strength of Joints of Advanced Ceramics at Ambient Temperature
Publisher: ASTM International
Year: 2014
ASTM C1624-05(2015) - Standard Test Method for Adhesion Strength and Mechanical Failure Modes of Ceramic Coatings by Quantitative Single Point Scratch Testing
Publisher: ASTM International
Year: 2014
ASTM C1683-10(2015) - Standard Practice for Size Scaling of Tensile Strengths Using Weibull Statistics for Advanced Ceramics
Publisher: ASTM International
Year: 2014
ASTM C20-00(2015) - Standard Test Methods for Apparent Porosity, Water Absorption, Apparent Specific Gravity, and Bulk Density of Burned Refractory Brick and Shapes by Boiling Water
Publisher: ASTM International
Year: 2015
ASTM D123-15 - Standard Terminology Relating to Textiles
Publisher: ASTM International
Year: 2015
ASTM B527-15 - Standard Test Method for Tap Density of Metal Powders and Compounds
Publisher: ASTM International
Year: 2015
ASTM E2081-00(2015) - Standard Guide for Risk-Based Corrective Action
Publisher: ASTM International
Year: 2015
ASTM C297/C297M-15 - Standard Test Method for Flatwise Tensile Strength of Sandwich Constructions
Publisher: ASTM International
Year: 2015
ASTM B210-00 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes
Publisher: ASTM International
Year: 2000
ASTM C92-95(2015) - Standard Test Methods for Sieve Analysis and Water Content of Refractory Materials
Publisher: ASTM International
Year: 2015
ASTM C135-96(2015) - Standard Test Method for True Specific Gravity of Refractory Materials by Water Immersion
Publisher: ASTM International
Year: 2015
ASTM D3235-15 - Standard Test Method for Solvent Extractables in Petroleum Waxes
Publisher: ASTM International
Year: 2015
ASTM F2129-15 - Standard Test Method for Conducting Cyclic Potentiodynamic Polarization Measurements to Determine the Corrosion Susceptibility of Small Implant Devices
Publisher: ASTM International
Year: 2015
ASTM D6772/D6772M-15 - Standard Test Method for Dimensional Stability of Sandwich Core Materials
Publisher: ASTM International
Year: 2015
ASTM D3171-15 - Standard Test Methods for Constituent Content of Composite Materials
Publisher: ASTM International
Year: 2015
ASTM C792-15 - Standard Test Method for Effects of Heat Aging on Weight Loss, Cracking, and Chalking of Elastomeric Sealants
Publisher: ASTM International
Year: 2015
ASTM C357-07(2015) - Standard Test Method for Bulk Density of Granular Refractory Materials
Publisher: ASTM International
Year: 2015
ASTM C914-09(2015) - Standard Test Method for Bulk Density and Volume of Solid Refractories by Wax Immersion
Publisher: ASTM International
Year: 2015
ASTM A216/A216M-14e1 - Standard Specification for Steel Castings, Carbon, Suitable for Fusion Welding, for High-Temperature Service
Publisher: ASTM International
Year: 2014
ASTM C336-71(2015) - Standard Test Method for Annealing Point and Strain Point of Glass by Fiber Elongation
Publisher: ASTM International
Year: 2015
ASTM C623-92(2015) - Standard Test Method for Young's Modulus, Shear Modulus, and Poisson's Ratio for Glass and Glass-Ceramics by Resonance
Publisher: ASTM International
Year: 2015
ASTM C829-81(2015) - Standard Practices for Measurement of Liquidus Temperature of Glass by the Gradient Furnace Method
Publisher: ASTM International
Year: 2015
ASTM C824-91(2015) - Standard Practice for Specimen Preparation for Determination of Linear Thermal Expansion of Vitreous Glass Enamels and Glass Enamel Frits by the Dilatometer Method
Publisher: ASTM International
Year: 2015
ASTM F925-02 - Standard Test Method for Resistance to Chemicals of Resilient Flooring
Publisher: ASTM International
Year: 2002
ASTM D789-15 - Standard Test Methods for Determination of Solution Viscosities of Polyamide (PA)
Publisher: ASTM International
Year: 2015
ASTM B16/B16M-10(2015) - Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
Publisher: ASTM International
Year: 2015
ASTM A788/A788M-15 - Standard Specification for Steel Forgings, General Requirements
Publisher: ASTM International
Year: 2015
ASTM B472-10(2015) - Standard Specification for Nickel Alloy Billets and Bars for Reforging
Publisher: ASTM International
Year: 2015
ASTM B710-04(2015) - Standard Specification for Nickel-Iron-Chromium-Silicon Alloy Welded Pipe
Publisher: ASTM International
Year: 2015
ASTM B892-10(2015) - Standard Specification for ACuZinc5
Publisher: ASTM International
Year: 2015
ASTM B894-10(2015) - Standard Specification for ACuZinc5
Publisher: ASTM International
Year: 2015
ASTM B826-09(2015) - Standard Test Method for Monitoring Atmospheric Corrosion Tests by Electrical Resistance Probes
Publisher: ASTM International
Year: 2015
ASTM B865-04(2015) - Standard Specification for Precipitation Hardening Nickel-Copper-Aluminum Alloy (UNS N05500) Bar, Rod, Wire, Forgings, and Forging Stock
Publisher: ASTM International
Year: 2015
ASTM F639-09(2015) - Standard Specification for Polyethylene Plastics for Medical Applications
Publisher: ASTM International
Year: 2015
ASTM B737-10(2015) - Standard Specification for Hot-Rolled and/or Cold-Finished Hafnium Rod and Wire
Publisher: ASTM International
Year: 2015
ASTM D7264/D7264M-15 - Standard Test Method for Flexural Properties of Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2015
ASTM F624-09(2015)e1 - Standard Guide for Evaluation of Thermoplastic Polyurethane Solids and Solutions for Biomedical Applications
Publisher: ASTM International
Year: 2015
ASTM A1008/A1008M-15 - Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Solution Hardened, and Bake Hardenable
Publisher: ASTM International
Year: 2015
ASTM B744/B744M-15 - Standard Specification for Aluminum Alloy Sheet for Corrugated Aluminum Pipe
Publisher: ASTM International
Year: 2015
ASTM B108/B108M-15 - Standard Specification for Aluminum-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 2015
ASTM E2579-15 - Standard Practice for Specimen Preparation and Mounting of Wood Products to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2015
ASTM D7933-15 - Standard Test Method for Engine Coolant Stagnation in Flux-Brazed Aluminum Heat Exchangers
Publisher: ASTM International
Year: 2015
ASTM B169/B169M-15 - Standard Specification for Aluminum Bronze Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2015
ASTM B422/B422M-15 - Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
Publisher: ASTM International
Year: 2015
ASTM F928-02 - Standard Test Methods for Edge Contour of Circular Semiconductor Wafers and Rigid Disk Substrates (Withdrawn 2003)
Publisher: ASTM International
Year: 2002
ASTM D1876-08(2015)e1 - Standard Test Method for Peel Resistance of Adhesives (T-Peel Test)
Publisher: ASTM International
Year: 2015
ASTM D4485-15a - Standard Specification for Performance of Active API Service Category Engine Oils
Publisher: ASTM International
Year: 2015
ASTM F2005-05(2015) - Standard Terminology for Nickel-Titanium Shape Memory Alloys
Publisher: ASTM International
Year: 2015
Search Within Materials and Chemicals