ASTM D843-17 - Standard Specification for Nitration Grade Xylene
Publisher: ASTM International
Year: 2017
ASTM D2359-17 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2017
ASTM D5136-17 - Standard Specification for High Purity p-Xylene
Publisher: ASTM International
Year: 2017
ASTM D4734-17 - Standard Specification for Refined Benzene-545
Publisher: ASTM International
Year: 2017
ASTM D3193-17 - Standard Specification for Ethylbenzene
Publisher: ASTM International
Year: 2017
ASTM D5471-17 - Standard Specification for O-Xylene 980
Publisher: ASTM International
Year: 2017
ASTM D5309-17 - Standard Specification for Cyclohexane 999
Publisher: ASTM International
Year: 2017
ASTM B299-01 - Standard Specification for Titanium Sponge
Publisher: ASTM International
Year: 2001
ASTM E7-17 - Standard Terminology Relating to Metallography
Publisher: ASTM International
Year: 2017
ASTM E649-17a - Standard Test Method for Bromine in Chlorine
Publisher: ASTM International
Year: 2017
ASTM E1584-17 - Standard Test Method for Assay of Nitric Acid
Publisher: ASTM International
Year: 2017
ASTM D4439-17 - Standard Terminology for Geosynthetics
Publisher: ASTM International
Year: 2017
ASTM B564-17a - Standard Specification for Nickel Alloy Forgings
Publisher: ASTM International
Year: 2017
ASTM D3368-17 - Standard Specification for FEP Sheet and Film
Publisher: ASTM International
Year: 2017
ASTM D883-17 - Standard Terminology Relating to Plastics
Publisher: ASTM International
Year: 2017
ASTM B894-17 - Standard Specification for ACuZinc5
Publisher: ASTM International
Year: 2017
ASTM G40-01 - Standard Terminology Relating to Wear and Erosion
Publisher: ASTM International
Year: 2001
ASTM G87-98 - Standard Practice for Conducting Moist SO2 Tests
Publisher: ASTM International
Year: 1998
ISO TS 80004-1:2010 - Nanotechnologies - Vocabulary - Part 1: Core terms
Publisher: IEC - International Electrotechnical Commission
Year: 2010
IEC 60119:1960 - Recommendations for polycrystalline semiconductor rectifier stacks and equipment
Publisher: IEC - International Electrotechnical Commission
Year: 1959
IEC 60962:1988 - Maintenance and use guide for petroleum lubricating oils for steam turbines
Publisher: IEC - International Electrotechnical Commission
Year: 1987
ISO TS 80004-3:2010 - Nanotechnologies - Vocabulary - Part 3: Carbon nano-objects
Publisher: IEC - International Electrotechnical Commission
Year: 2010
ISO TS 80004-4:2011 - Nanotechnologies - Vocabulary - Part 4: Nanostructured materials
Publisher: IEC - International Electrotechnical Commission
Year: 2011
ISO TS 80004-5:2011 - Nanotechnologies - Vocabulary - Part 5: Nano/bio interface
Publisher: IEC - International Electrotechnical Commission
Year: 2011
ISO TS 80004-7:2011 - Nanotechnologies - Vocabulary - Part 7: Diagnostics and therapeutics for healthcare
Publisher: IEC - International Electrotechnical Commission
Year: 2011
IEC 62624:2009 - Test methods for measurement of electrical properties of carbon nanotubes
Publisher: IEC - International Electrotechnical Commission
Year: 2009
IEC/IEEE 62659:2015 - Nanomanufacturing - Large scale manufacturing for nanoelectronics
Publisher: IEC - International Electrotechnical Commission
Year: 2015
ISO TS 80004-1:2015 - Nanotechnologies -- Vocabulary -- Part 1: Core terms
Publisher: IEC - International Electrotechnical Commission
Year: 2015
ISO TS 80004-8:2013 - Nanotechnologies -- Vocabulary -- Part 8: Nanomanufacturing processes
Publisher: IEC - International Electrotechnical Commission
Year: 2013
IEC PAS 63015:2016 - Definition of "Low-Halogen" for electronic products
Publisher: IEC - International Electrotechnical Commission
Year: 2016
ISO TS 80004-2:2015 - Nanotechnologies - Vocabulary - Part 2: Nano-objects
Publisher: IEC - International Electrotechnical Commission
Year: 2015
ISO TS 80004-6:2013 - Nanotechnologies - Vocabulary - Part 6: Nano-object characterization
Publisher: IEC - International Electrotechnical Commission
Year: 2013
IEC 60050-114:2014 - International Electrotechnical Vocabulary (IEV) - Part 114: Electrochemistry
Publisher: IEC - International Electrotechnical Commission
Year: 2014
IEC 62703:2013 - Expression of performance of fluorometric oxygen analyzers in liquid media
Publisher: IEC - International Electrotechnical Commission
Year: 2013
IEC TR 62834:2013 - IEC nanoelectronics standardization roadmap
Publisher: IEC - International Electrotechnical Commission
Year: 2013
IEC TR 62632:2013 - Nanoscale electrical contacts and interconnects
Publisher: IEC - International Electrotechnical Commission
Year: 2013
IEC 62860:2013 - Test methods for the characterization of organic transistors and materials
Publisher: IEC - International Electrotechnical Commission
Year: 2013
IEC 62860-1:2013 - Test methods for the characterization of organic transistor-based ring oscillators
Publisher: IEC - International Electrotechnical Commission
Year: 2013
ASTM D5136-17a - Standard Specification for High Purity p-Xylene
Publisher: ASTM International
Year: 2017
ASTM D2617-17a - Standard Test Method for Total Ash in Leather
Publisher: ASTM International
Year: 2017


Advertisement