ASTM B670-02 - Standard Specification for Precipitation-Hardening Nickel Alloy (UNS N07718) Plate, Sheet, and Strip for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM D3314-02 - Standard Test Method for Rubber-Chemical Analysis for Polystyrene Blocks In SBR (Styrene-Butadiene Rubber) and Styrene-Reinforced Latices
Publisher: ASTM International
Year: 2002
ASTM D1566-02a - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2002
ASTM D4075-02 - Standard Test Methods for Compounding Materials-Flame Atomic Absorption Technique-Determination of Metals
Publisher: ASTM International
Year: 2002
ASTM D4026-87(2002)e1 - Standard Test Method for Rubber Latex-Styrene-Butadiene Copolymer-Determination of Residual Styrene
Publisher: ASTM International
Year: 1987
ASTM C393-00 - Standard Test Method for Flexural Properties of Sandwich Constructions
Publisher: ASTM International
Year: 2000
ASTM D5133-99 - Standard Test Method for Low Temperature, Low Shear Rate, Viscosity/Temperature Dependence of Lubricating Oils Using a Temperature-Scanning Technique
Publisher: ASTM International
Year: 2001
ASTM D5044-02 - Standard Test Method for Rubber Chemicals-Free 2-Mercaptobenzothiazole (MBT) in Benzothiazyl Disulfide (MBTS)
Publisher: ASTM International
Year: 2002
ASTM D5291-96 - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2001
ASTM D5274-92(1997) - Standard Guide for Analysis of 1,3-Butadiene Product
Publisher: ASTM International
Year: 2000
ASTM C394-00 - Standard Test Method for Shear Fatigue of Sandwich Core Materials
Publisher: ASTM International
Year: 2000
ASTM D5483-95 - Standard Test Method for Oxidation Induction Time of Lubricating Greases by Pressure Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2002
ASTM D5051-02 - Standard Test Method for Rubber Chemicals-Benzothiazyl Disulfide (MBTS)-Assay
Publisher: ASTM International
Year: 2002
ASTM A709/A709M-01be3 - Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Structural Steel Plates for Bridges
Publisher: ASTM International
Year: 2001
ASTM D6082-97 - Standard Test Method for High Temperature Foaming Characteristics of Lubricating Oils
Publisher: ASTM International
Year: 2001
ASTM D6082-00 - Standard Test Method for High Temperature Foaming Characteristics of Lubricating Oils
Publisher: ASTM International
Year: 2001
ASTM D6559-00 - Standard Test Method for Determination of TGA Air Reactivity of Baked Carbon Anodes and Cathode Blocks
Publisher: ASTM International
Year: 2000
ASTM D6121-00 - Standard Test Method for Evaluation of the Load Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles
Publisher: ASTM International
Year: 2001
ASTM D6594-00 - Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 135oC
Publisher: ASTM International
Year: 2001
ASTM D5441-93 - Standard Test Method for Analysis of Methyl Tert-Butyl Ether (MTBE) by Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM D6593-00 - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2001
ASTM D5968-00a - Standard Test Method for Evaluation of Corrosiveness of Diesel Engine Oil at 121°C
Publisher: ASTM International
Year: 2001
ASTM D6558-00 - Standard Test Method for Determination of TGA CO2 Reactivity of Baked Carbon Anodes and Cathode Blocks
Publisher: ASTM International
Year: 2000
ASTM D6202-00a - Standard Test Method for Automotive Engine Oils on the Fuel Economy of Passenger Cars and Light-Duty Trucks in the Sequence VIA Spark Ignition Engine
Publisher: ASTM International
Year: 2001
ASTM C401-91(2000) - Standard Classification of Alumina and Alumina-Silicate Castable Refractories
Publisher: ASTM International
Year: 1999
ASTM C403/C403M-99 - Standard Test Method for Time of Setting of Concrete Mixtures by Penetration Resistance
Publisher: ASTM International
Year: 1999
ASTM D121-01 - Standard Terminology of Coal and Coke
Publisher: ASTM International
Year: 2001
ASTM D121-00e1 - Standard Terminology of Coal and Coke
Publisher: ASTM International
Year: 2001
ASTM C408-88(1999) - Standard Test Method for Thermal Conductivity of Whiteware Ceramics
Publisher: ASTM International
Year: 1999
ASTM D5651-95a(2002) - Standard Test Method for Surface Bond Strength of Wood-Base Fiber and Particle Panel Materials
Publisher: ASTM International
Year: 2002
ASTM D5201-97 - Standard Practice for Calculating Formulation Physical Constants of Paints and Coatings
Publisher: ASTM International
Year: 2001
ASTM D4587-91 - Standard Practice for Fluorescent UV-Condensation Exposures of Paint and Related Coatings
Publisher: ASTM International
Year: 2001
ASTM D4017-96a - Standard Test Method for Water in Paints and Paint Materials by Karl Fischer Method
Publisher: ASTM International
Year: 2002
ASTM D3960-01 - Standard Practice for Determining Volatile Organic Compound (VOC) Content of Paints and Related Coatings
Publisher: ASTM International
Year: 2002
ASTM D1535-00 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2001
ASTM D1535-97 - Standard Practice for Specifying Color by the Munsell System
Publisher: ASTM International
Year: 2001
ASTM D2248-01 - Standard Practice for Detergent Resistance of Organic Finishes
Publisher: ASTM International
Year: 2001
ASTM D2369-98 - Standard Test Method for Volatile Content of Coatings
Publisher: ASTM International
Year: 2001
ASTM C412-99 - Standard Specification for Concrete Drain Tile
Publisher: ASTM International
Year: 1999
ASTM D1186-93 - Standard Test Methods for Nondestructive Measurement of Dry Film Thickness of Nonmagnetic Coatings Applied to a Ferrous Base
Publisher: ASTM International
Year: 2001
ASTM D1400-94 - Standard Test Method for Nondestructive Measurement of Dry Film Thickness of Nonconductive Coatings Applied to a Nonferrous Metal Base
Publisher: ASTM International
Year: 2000
ASTM D1310-86(1997)e1 - Standard Test Method for Flash Point and Fire Point of Liquids by Tag Open-Cup Apparatus
Publisher: ASTM International
Year: 2001
ASTM D1006-93 - Standard Practice for Conducting Exterior Exposure Tests of Paints on Wood
Publisher: ASTM International
Year: 2001
ASTM C412M-99 - Standard Specification for Concrete Drain Tile (Metric)
Publisher: ASTM International
Year: 1999
ASTM D562-81(1997)e1 - Standard Test Method for Consistency of Paints Measuring Krebs Unit (KU) Visosity Using a Stormer-Type Viscometer
Publisher: ASTM International
Year: 2001
ASTM D2613-85(1994)e1 - Standard Test Method for Calcium or Zinc in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2001
ASTM D2248-93 - Standard Practice for Detergent Resistance of Organic Finishes
Publisher: ASTM International
Year: 2001
ASTM D2348-91(1996) - Standard Test Method for Arsenic in Paint
Publisher: ASTM International
Year: 2002
ASTM D822-96 - Standard Practice for Filtered Open-Flame Carbon-Arc Exposures of Paint and Related Coatings
Publisher: ASTM International
Year: 2001
ASTM D2745-93 - Standard Test Method for Relative Tinting Strength of White Pigments by Reflectance Measurements
Publisher: ASTM International
Year: 2000
ASTM D3361-93 - Standard Practice for Unfiltered Open-Flame Carbon-Arc Exposures of Paint and Related Coatings
Publisher: ASTM International
Year: 2001
ASTM D3804-86(1996) - Standard Test Method for Iron in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2002
ASTM D4370-84(1994) - Standard Test Methods for Acid and Base Milliequivalent Content of Electrocoat Bath
Publisher: ASTM International
Year: 2001
ASTM D4457-85(1996)e1 - Standard Test Method for Determination of Dichloromethane and 1,1,1-Trichloroethane in Paints and Coatings by Direct Injection into a Gas Chromatograph
Publisher: ASTM International
Year: 2002
ASTM D4287-94 - Standard Test Method for High-Shear Viscosity Using a Cone/Plate Viscometer
Publisher: ASTM International
Year: 2000
ASTM D4451-85(1996) - Standard Test Method for Pigment Content of Paints by Low-Temperature Ashing
Publisher: ASTM International
Year: 2002
ASTM D4563-86(1996) - Standard Test Method for Determination by Atomic Absorption Spectroscopy of Titanium Dioxide Content of Pigments Recovered From Whole Paint
Publisher: ASTM International
Year: 2002
ASTM D3960-98 - Standard Practice for Determining Volatile Organic Compound (VOC) Content of Paints and Related Coatings
Publisher: ASTM International
Year: 2002
ASTM D3969-85(1994) - Standard Test Method for Zirconium in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2001
ASTM D3989-81a(1994)e1 - Standard Test Method for Total Rare Earth Metals in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2001
ASTM D4141-95 - Standard Practice for Conducting Black Box and Solar Concentrating Exposures of Coatings
Publisher: ASTM International
Year: 2001
ASTM D4060-95 - Standard Test Method for Abrasion Resistance of Organic Coatings by the Taber Abraser
Publisher: ASTM International
Year: 2001
ASTM D5895-96 - Standard Test Methods for Measuring Times of Drying or Curing During Film Formation of Organic Coatings Using Mechanical Recorders
Publisher: ASTM International
Year: 2001
ASTM D4747-87(1996)e1 - Standard Test Method for Determining Unreacted Monomer Content of Latexes Using Gas-Liquid Chromatography
Publisher: ASTM International
Year: 2002
ASTM A143-01 - Standard Practice for Safeguarding Against Embrittlement of Hot-Dip Galvanized Structural Steel Products and Procedure for Detecting Embrittlement
Publisher: ASTM International
Year: 2001
ASTM C417-93(1998) - Standard Test Method for Thermal Conductivity of Unfired Monolithic Refractories
Publisher: ASTM International
Year: 1998
ASTM D4764-88(1993)e1 - Standard Test Method for Determination by X-ray Fluorescence Spectroscopy of Titanium Dioxide Content in Paint
Publisher: ASTM International
Year: 2001
ASTM D5031-96 - Standard Practice for Enclosed Carbon-Arc Exposure Tests of Paint and Related Coatings
Publisher: ASTM International
Year: 2001
ASTM D5087-91(1994) - Standard Test Method for Determining Amount of Volatile Organic Compound (VOC) Released from Solventborne Automotive Coatings and Available for Removal in a VOC Control Device (Abatement)
Publisher: ASTM International
Year: 2002
ASTM D5590-94 - Standard Test Method for Determining the Resistance of Paint Films and Related Coatings to Fungal Defacement by Accelerated Four-Week Agar Plate Assay
Publisher: ASTM International
Year: 2000
ASTM E2022-99 - Standard Practice for Calculation of Weighting Factors for Tristimulus Integration
Publisher: ASTM International
Year: 2001
ASTM D4742-02a - Standard Test Method for Oxidation Stability of Gasoline Automotive Engine Oils by Thin-Film Oxygen Uptake (TFOUT)
Publisher: ASTM International
Year: 2002
ASTM D3170-87(1996)e1 - Standard Test Method for Chipping Resistance of Coatings
Publisher: ASTM International
Year: 1996
ASTM D2338-84(1996)e1 - Standard Test Method for Determining Particle Size of Multicolor Lacquers
Publisher: ASTM International
Year: 2002
ASTM D610-95 - Standard Test Method for Evaluating Degree of Rusting on Painted Steel Surfaces
Publisher: ASTM International
Year: 2001
ASTM D6577-00 - Standard Guide for Testing Industrial Protective Coatings
Publisher: ASTM International
Year: 2000
ASTM D5162-00 - Standard Practice for Discontinuity (Holiday) Testing of Nonconductive Protective Coating on Metallic Substrates
Publisher: ASTM International
Year: 2001
ASTM D6486-99 - Standard Practice for Short Term Vehicle Service Exposure of Automotive Coatings
Publisher: ASTM International
Year: 2000
ASTM D5965-96 - Standard Test Methods for Specific Gravity of Coating Powders
Publisher: ASTM International
Year: 2002
ASTM D4242-91(1995)e1 - Standard Test Method for Inclined Plate Flow for Thermosetting Coating Powders
Publisher: ASTM International
Year: 2001
ASTM C424-93(1999) - Standard Test Method for Crazing Resistance of Fired Glazed Whitewares by Autoclave Treatment
Publisher: ASTM International
Year: 1999
ASTM C1226-93(2002) - Standard Test Method for Soluble Chlorides in Asbestos
Publisher: ASTM International
Year: 1993
ASTM D2590-98(2002) - Standard Test Method for Sampling Chrysotile Asbestos
Publisher: ASTM International
Year: 1998
ASTM D2589-88(2002) - Standard Test Method for McNett Wet Classification of Duel Asbestos Fiber
Publisher: ASTM International
Year: 1988
ASTM D2752-88(2002) - Standard Test Methods for Air Permeability of Asbestos Fibers
Publisher: ASTM International
Year: 1988
ASTM D6762-02e1 - Standard Test Method for Determining the Hiding Power of Paint by Visual Evaluation of Spray Applied Coatings
Publisher: ASTM International
Year: 2002
ASTM E609-02 - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2001
ASTM A308-02 - Standard Specification for Steel Sheet, Terne (Lead-Tin Alloy) Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2002
ASTM B814-02 - Standard Specification for Nickel-Chromium-Iron-Molybdenum-Tungsten Alloy (UNS N06920) Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2002
ASTM B649-02 - Standard Specification for Ni-Fe-Cr-Mo-Cu Low-Carbon Alloy (UNS N08904), Ni-Fe-Cr-Mo-Cu-N Low-Carbon Alloys (UNS N08925, UNS N08031, and UNS N08926), and Cr-Ni-Fe-N Low-Carbon Alloy (UNS R20033) Bar and Wire
Publisher: ASTM International
Year: 2002
ASTM C429-01 - Standard Test Method for Sieve Analysis of Raw Materials for Glass Manufacture
Publisher: ASTM International
Year: 2001
ASTM D2693-02 - Standard Specification for Ethylene Glycol
Publisher: ASTM International
Year: 2002
ASTM D4028-96(2002) - Standard Specification for Solar Screening Woven from Vinyl-Coated Fiber Glass Yarn
Publisher: ASTM International
Year: 2002
ASTM A144-02 - Specification for Ferrotungsten
Publisher: ASTM International
Year: 2002
ASTM D5135-02 - Standard Test Method for Analysis of Styrene by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D4726-02 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Exterior-Profile Extrusions Used for Assembled Windows and Doors
Publisher: ASTM International
Year: 2002
ASTM D333-96 - Standard Test Method for Clear and Pigmented Lacquers
Publisher: ASTM International
Year: 2001
ASTM D365-84(1996)e1 - Standard Test Methods for Soluble Nitrocellulose Base Solutions
Publisher: ASTM International
Year: 2001
ASTM D2337-84(1996)e1 - Standard Test Method for Freeze-Thaw Stability of Multicolor Lacquers
Publisher: ASTM International
Year: 2001
ASTM D3003-94 - Standard Test Method for Pressure Mottling and Blocking Resistance of Organic Coatings on Metal Substrates
Publisher: ASTM International
Year: 2001
ASTM C435-93(1999) - Standard Classification of Steel Pouring Pit Fireclay Refractories (Withdrawn 2001)
Publisher: ASTM International
Year: 1998
ASTM D3133-96 - Standard Test Method for Quantitative Determination of Cellulose Nitrate in Alkyd Modified Lacquers by Infrared Spectrophotometry
Publisher: ASTM International
Year: 2001
ASTM D3260-82(1996)e1 - Standard Test Method for Acid and Mortar Resistance of Factory-Applied Clear Coatings on Extruded Aluminum Products
Publisher: ASTM International
Year: 2001
ASTM D3451-92 - Standard Practices for Testing Polymeric Powders and Powder Coatings
Publisher: ASTM International
Year: 2001
ASTM D3719-95 - Standard Test Method for Quantifying Dirt Collection on Coated Exterior Panels
Publisher: ASTM International
Year: 2000
ASTM D4082-95 - Standard Test Method for Effects of Gamma Radiation on Coatings for Use in Light-Water Nuclear Power Plants
Publisher: ASTM International
Year: 2002
ASTM D4541-95e1 - Standard Test Method for Pull-Off Strength of Coatings Using Portable Adhesion Testers
Publisher: ASTM International
Year: 2002
ASTM D5064-95 - Standard Practice for Conducting a Patch Test to Assess Coating Compatibility
Publisher: ASTM International
Year: 2001
ASTM D5065-95 - Standard Guide for Assessing the Condition of Aged Coatings on Steel Surfaces
Publisher: ASTM International
Year: 2001
ASTM D49-83(2002) - Standard Test Methods of Chemical Analysis of Red Lead
Publisher: ASTM International
Year: 1983
ASTM D1510-02 - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2002
ASTM D5286-95 - Standard Test Methods for Determination of Transfer Efficiency Under General Production Conditions for Spray Application of Paints
Publisher: ASTM International
Year: 2001
ASTM D5367-94 - Standard Practice for Evaluating Coatings Applied Over Surfaces Treated With Inhibitors Used to Prevent Flash Rusting of Steel When Water or Water/Abrasive Blasted
Publisher: ASTM International
Year: 2000
ASTM D5382-95 - Standard Guide to Evaluation of Optical Properties of Powder Coatings
Publisher: ASTM International
Year: 2002
ASTM D6419-99 - Test Method for Volatile Content of Non-Heatset Web Offset Printing Inks
Publisher: ASTM International
Year: 2000
ASTM C1525-02 - Standard Test Method for Determination of Thermal Shock Resistance for Advanced Ceramics by Water Quenching
Publisher: ASTM International
Year: 2002
ASTM D280-81(1995) - Standard Test Methods for Hygroscopic Moisture (and Other Matter Volatile Under the Test Conditions) in Pigments
Publisher: ASTM International
Year: 2001
ASTM D465-96 - Standard Test Methods for Acid Number of Naval Stores Products Including Tall Oil and Other Related Products
Publisher: ASTM International
Year: 2001
ASTM D521-90(1999) - Standard Test Methods for Chemical Analysis of Zinc Dust (Metallic Zinc Powder)
Publisher: ASTM International
Year: 2002
ASTM E645-02 - Standard Test Method for Efficacy of Microbicides Used in Cooling Systems
Publisher: ASTM International
Year: 2002
ASTM D6556-02 - Standard Test Method for Carbon Black—Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2002
ASTM D5309-02 - Standard Specification for Cyclohexane 999
Publisher: ASTM International
Year: 2002
ASTM D5291-02 - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2002
ASTM D2917-02 - Standard Specification for Methyl Isoamyl Ketone
Publisher: ASTM International
Year: 2002
ASTM D2804-02 - Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D4629-02 - Standard Test Method for Trace Nitrogen in Liquid Petroleum Hydrocarbons by Syringe/Inlet Oxidative Combustion and Chemiluminescence Detection
Publisher: ASTM International
Year: 2002
ASTM D3128-02 - Standard Specification for 2-Methoxyethanol
Publisher: ASTM International
Year: 2002
ASTM D6746-02a - Standard Test Method for Raw Rubber or Unvulcanized Compounds—Determination of Tensile Green Strength
Publisher: ASTM International
Year: 2002
ASTM D6037-96(2002) - Standard Test Methods for Dry Abrasion Mar Resistance of High Gloss Coatings
Publisher: ASTM International
Year: 1996
ASTM D5178-98(2002) - Standard Test Method for Mar Resistance of Organic Coatings
Publisher: ASTM International
Year: 1998
ASTM D2197-98(2002) - Standard Test Method for Adhesion of Organic Coatings by Scrape Adhesion
Publisher: ASTM International
Year: 1998
ASTM D2370-98(2002) - Standard Test Method for Tensile Properties of Organic Coatings
Publisher: ASTM International
Year: 1998
ASTM D1474-98(2002) - Standard Test Methods for Indentation Hardness of Organic Coatings
Publisher: ASTM International
Year: 1998
ASTM A146-64(2000) - Standard Specification for Molybdenum Oxide Products
Publisher: ASTM International
Year: 2000
ASTM C448-88(1999) - Standard Test Methods for Abrasion Resistance of Porcelain Enamels
Publisher: ASTM International
Year: 1999
ASTM D763-81(1995) - Standard Specification for Raw and Burnt Umber Pigments
Publisher: ASTM International
Year: 2000
ASTM D768-81(1995)e1 - Standard Specification for Yellow Iron Oxide Hydrated
Publisher: ASTM International
Year: 2001
ASTM D769-87(1995)e1 - Standard Specification for Black Synthetic Iron Oxide
Publisher: ASTM International
Year: 2001
ASTM D914-95 - Standard Test Methods for Ethylcellulose
Publisher: ASTM International
Year: 2000
ASTM D1469-93 - Standard Test Method for Total Rosin Acids Content of Coating Vehicles
Publisher: ASTM International
Year: 2000
ASTM D1649-95 - Standard Specification for Strontium Chromate Pigment
Publisher: ASTM International
Year: 2001
ASTM D1926-95 - Standard Test Methods for Carboxyl Content of Cellulose
Publisher: ASTM International
Year: 2000
ASTM D2364-96 - Standard Test Methods for Hydroxyethylcellulose
Publisher: ASTM International
Year: 2001
ASTM D3021-82(1995)e1 - Standard Specification for Phthalocyanine Green Pigments
Publisher: ASTM International
Year: 2001
ASTM D3724-82(1995)e1 - Standard Specification for Synthetic Brown Iron Oxide Pigment
Publisher: ASTM International
Year: 2001
ASTM C455-97(1999) - Standard Classification of Chrome Brick, Chrome-Magnesia Brick, Magnesia-Chrome Brick, and Magnesia Brick
Publisher: ASTM International
Year: 1998
ASTM D6440-00A - Standard Terminology Relating to Hydrocarbon Resins
Publisher: ASTM International
Year: 2001
ASTM C456-93(1998) - Standard Test Method for Hydration Resistance of Basic Bricks and Shapes
Publisher: ASTM International
Year: 1998
ASTM D268-96 - Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material
Publisher: ASTM International
Year: 2001
ASTM A148/A148M-01 - Standard Specification for Steel Castings, High Strength, for Structural Purposes
Publisher: ASTM International
Year: 2001
ASTM D740-94(1997) - Standard Specification for Methyl Ethyl Ketone
Publisher: ASTM International
Year: 2000
ASTM D841-97 - Standard Specification for Nitration Grade Toluene
Publisher: ASTM International
Year: 2002
ASTM D849-97 - Standard Test Method for Copper Strip Corrosion by Industrial Aromatic Hydrocarbons
Publisher: ASTM International
Year: 2002
ASTM D850-00 - Standard Test Method for Distillation of Industrial Aromatic Hydrocarbons and Related Materials
Publisher: ASTM International
Year: 2002
ASTM D850-99A - Standard Test Method for Distillation of Industrial Aromatic Hydrocarbons and Related Materials
Publisher: ASTM International
Year: 2002
ASTM D1078-99 - Standard Test Method for Distillation Range of Volatile Organic Liquids
Publisher: ASTM International
Year: 2001
ASTM D1133-97(2001) - Standard Test Method for Kauri-Butanol Value of Hydrocarbon Solvents
Publisher: ASTM International
Year: 2002
ASTM D1296-93(1996) - Standard Test Method for Odor of Volatile Solvents and Diluents
Publisher: ASTM International
Year: 2001
ASTM C461-81(1997)e1 - Standard Test Methods for Mastics and Coatings Used With Thermal Insulation
Publisher: ASTM International
Year: 1997
ASTM D1969-91(1996)e1 - Standard Specification for 2-Ethylhexanol
Publisher: ASTM International
Year: 2001
ASTM D2359-98 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2002
ASTM D2634-86(1998) - Standard Specification for Methyl Amyl Acetate (95% Grade)
Publisher: ASTM International
Year: 2002
ASTM D2635-91(1996)e1 - Standard Specification for Methyl Isobutyl Carbinol
Publisher: ASTM International
Year: 2001
ASTM D2636-91(1996) - Standard Specification for Hexylene Glycol
Publisher: ASTM International
Year: 2001
ASTM D3131-97 - Standard Specification for Isopropyl Acetate (99% Grade)
Publisher: ASTM International
Year: 2002
ASTM D3257-97 - Standard Test Methods for Aromatics in Mineral Spirits by Gas Chromatography
Publisher: ASTM International
Year: 2001
ASTM D3545-95 - Standard Test Method for Alcohol Content and Purity of Acetate Esters by Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D3734-96 - Standard Specification for High-Flash Aromatic Naphthas
Publisher: ASTM International
Year: 2001
ASTM D3760-98 - Standard Test Method for Analysis of Isopropylbenzene (Cumene) by Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D4077-96 - Standard Specification for Cumene (Isopropylbenzene)
Publisher: ASTM International
Year: 2000
ASTM D4590-95A - Standard Test Method for Colorimetric Determination of p-tert-Butylcatechol In Styrene Monomer or AMS (alpha-Methylstyrene) by Spectrophotometry
Publisher: ASTM International
Year: 2000
ASTM D4773-93(1998) - Standard Test Method for Purity of Propylene Glycol Monomethyl Ether, Dipropylene Glycol Monomethyl Ether, and Propylene Glycol Monomethyl Ether Acetate
Publisher: ASTM International
Year: 2002
ASTM D5008-97e1 - Standard Test Method for Ethyl Methyl Pentanol Content and Purity Value of 2-Ethylhexanol By Gas Chromatography
Publisher: ASTM International
Year: 2001
ASTM D5137-95 - Standard Specification for Hexyl Acetate
Publisher: ASTM International
Year: 2001
ASTM D5211-00 - Standard Specification for Xylenes for p-Xylene Feedstock
Publisher: ASTM International
Year: 2001
ASTM D5606-98 - Standard Specification for Toluene for Toluene Diisocyanate (TDI) Feedstock
Publisher: ASTM International
Year: 2001
ASTM D6229-98 - Standard Test Method for Trace Benezene in Hydrocarbon Solvents by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2001
ASTM G140-02 - Standard Test Method for Determining Atmospheric Chloride Deposition Rate by Wet Candle Method
Publisher: ASTM International
Year: 2002
ASTM D4355-02 - Standard Test Method for Deterioration of Geotextiles by Exposure to Light, Moisture and Heat in a Xenon Arc Type Apparatus
Publisher: ASTM International
Year: 2002
ASTM D5446-02 - Standard Practice for Determining Physical Properties of Fabrics, Yarns, and Sewing Thread Used in Inflatable Restraints
Publisher: ASTM International
Year: 2002
ASTM D6476-02 - Standard Test Method for Determining Dynamic Air Permeability of Inflatable Restraint Fabrics
Publisher: ASTM International
Year: 2002
ASTM D6478-02 - Standard Test Method for Determining Specific Packability of Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2002
ASTM F552-02 - Standard Terminology Relating to Chain Link Fencing
Publisher: ASTM International
Year: 2002
ASTM F1183-96(2002) - Standard Specification for Aluminum Alloy Chain Link Fence Fabric
Publisher: ASTM International
Year: 1996
ASTM F1307-02 - Standard Test Method for Oxygen Transmission Rate Through Dry Packages Using a Coulometric Sensor
Publisher: ASTM International
Year: 2002
ASTM D3106-95a - Standard Test Method for Permanent Deformation of Elastomeric Yarns
Publisher: ASTM International
Year: 2001
ASTM D3025-86(1999) - Standard Practice for Standardizing Cotton Fiber Test Results by Use of Calibration Cotton Standards
Publisher: ASTM International
Year: 2001
ASTM D3217-01 - Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
Publisher: ASTM International
Year: 2001
ASTM D3822-96 - Standard Test Method for Tensile Properties of Single Textile Fibers
Publisher: ASTM International
Year: 2001
ASTM D2475-00 - Standard Specification for Felt
Publisher: ASTM International
Year: 2001
ASTM D2475-88(2000) - Standard Specification for Felt
Publisher: ASTM International
Year: 2001
ASTM D2260-96 - Standard Tables of Conversion Factors and Equivalent Yarn Numbers Measured in Various Numbering Systems
Publisher: ASTM International
Year: 2001
ASTM D1907-97 - Standard Test Method for Linear Density of Yarn (Yarn Number) by the Skein Method
Publisher: ASTM International
Year: 2001
ASTM D1117-99 - Standard Guide for Evaluating Nonwoven Fabrics
Publisher: ASTM International
Year: 2001
ASTM D861-01 - Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
Publisher: ASTM International
Year: 2001
ASTM D123-00b - Standard Terminology Relating to Textiles
Publisher: ASTM International
Year: 2001
ASTM D3218-93 - Standard Specification for Polyolefin Monofilaments
Publisher: ASTM International
Year: 2001
ASTM D2497-95 - Standard Tolerances for Man-Made Organic-Base Filament Single Yarns
Publisher: ASTM International
Year: 2001
ASTM D3108-95 - Standard Test Method for Coefficient of Friction, Yarn to Solid Material
Publisher: ASTM International
Year: 2001
ASTM D3217-95 - Standard Test Methods for Breaking Tenacity of Manufactured Textile Fibers in Loop or Knot Configurations
Publisher: ASTM International
Year: 2001
ASTM D2495-87(1993)e1 - Standard Test Method for Moisture in Cotton by Oven-Drying
Publisher: ASTM International
Year: 2001
ASTM D861-95 - Standard Practice for Use of the Tex System to Designate Linear Density of Fibers, Yarn Intermediates, and Yarns
Publisher: ASTM International
Year: 2001
ASTM D1059-97 - Standard Test Method for Yarn Number Based on Short-Length Specimens
Publisher: ASTM International
Year: 2001
ASTM D2402-94 - Standard Test Method for Water Retention of Textile Fibers (Centrifuge Procedure)
Publisher: ASTM International
Year: 1993
ASTM D1442-93 - Standard Test Method for Maturity of Cotton Fibers (Sodium Hydroxide Swelling and Polarized Light Procedures)
Publisher: ASTM International
Year: 2000
ASTM D1447-89(1994)e1 - Standard Test Method for Length and Length Uniformity of Cotton Fibers by Fibrograph Measurement
Publisher: ASTM International
Year: 2000
ASTM D1577-96 - Standard Test Methods for Linear Density of Textile Fibers
Publisher: ASTM International
Year: 2001
ASTM D6479-00 - Standard Test Method for Determining the Edgecomb Resistance of Woven Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2001
ASTM C480-99 - Standard Test Method for Flexure Creep of Sandwich Constructions
Publisher: ASTM International
Year: 1999
ASTM D6571-00 - Standard Test Method for Determination of Compression Resistance and Recovery Properties of Highloft Nonwoven Fabric Using Static Force Loading
Publisher: ASTM International
Year: 2001
ASTM D5446-99 - Standard Practice for Determining Physical Properties of Fabrics, Yarns, and Sewing Thread Used in Inflatable Restraints
Publisher: ASTM International
Year: 2001
ASTM D5426-97 - Standard Practices for Visual Inspection and Grading of Fabrics Used for Inflatable Restraints
Publisher: ASTM International
Year: 2001
ASTM D5426-01 - Standard Practices for Visual Inspection and Grading of Fabrics Used for Inflatable Restraints
Publisher: ASTM International
Year: 2001
ASTM C481-99 - Standard Test Method for Laboratory Aging of Sandwich Constructions
Publisher: ASTM International
Year: 1999
ASTM D5332-92 - Standard Test Method for Fiber Length and Length Distribution of Cotton Fibers
Publisher: ASTM International
Year: 2000
ASTM D4974-99 - Standard Test Method for Thermal Shrinkage of Yarn and Cord Using a Thermal Shrinkage Oven
Publisher: ASTM International
Year: 2001
ASTM D1440-96(2002) - Standard Test Method for Length and Length Distribution of Cotton Fibers (Array Method)
Publisher: ASTM International
Year: 1996
ASTM D4466-94 - Standard Terminology for Multicomponent Textile Fibers
Publisher: ASTM International
Year: 2002
ASTM D5103-95 - Standard Test Method for Length and Length Distribution of Manufactured Staple Fibers (Single-Fiber Test)
Publisher: ASTM International
Year: 2001
ASTM D4120-95 - Standard Test Method for Fiber Cohesion in Roving, Sliver, and Top in Dynamic Tests
Publisher: ASTM International
Year: 1994
ASTM D1464-90(2002) - Standard Test Method for Differential Dyeing Behavior of Cotton
Publisher: ASTM International
Year: 1990
ASTM A159-83(2001) - Standard Specification for Automotive Gray Iron Castings
Publisher: ASTM International
Year: 1992
ASTM D1492-02 - Standard Test Method for Bromine Index of Aromatic Hydrocarbons by Coulometric Titration
Publisher: ASTM International
Year: 2002
ASTM D3937-94 - Standard Test Method for Crimp Frequency of Manufactured Staple Fibers
Publisher: ASTM International
Year: 2001
ASTM D3938-96 - Standard Guide for Determining or Confirming Care Instructions for Apparel and Other Textile Consumer Products
Publisher: ASTM International
Year: 2000
ASTM D3783-95a - Standard Performance Specification for Woven Flat Lining Fabrics for Men's and Boys' Apparel
Publisher: ASTM International
Year: 2002
ASTM D3787-89 - Test Method for Bursting Strength of Textiles-Constant-Rate-of-Traverse (CRT) Ball Burst Test (Withdrawn 1998)
Publisher: ASTM International
Year: 2001
ASTM D2812-95(2002) - Standard Test Method for Non-Lint Content of Cotton
Publisher: ASTM International
Year: 1995
ASTM D3333-95 - Standard Practice for Sampling Manufactured Staple Fibers, Sliver, or Tow for Testing
Publisher: ASTM International
Year: 2001
ASTM D4113-02 - Standard Performance Specification for Woven Slipcover Fabrics
Publisher: ASTM International
Year: 2002
ASTM D4217-02 - Standard Test Method for Gel Time of Thermosetting Coating Powder
Publisher: ASTM International
Year: 2002
ASTM D4242-02 - Standard Test Method for Inclined Plate Flow for Thermosetting Coating Powders
Publisher: ASTM International
Year: 2002
ASTM D4771-02 - Standard Performance Specification for Knitted Upholstery Fabrics for Indoor Furniture
Publisher: ASTM International
Year: 2002
ASTM D5426-02 - Standard Practices for Visual Inspection and Grading of Fabrics Used for Inflatable Restraints
Publisher: ASTM International
Year: 2002
ASTM D5427-02 - Standard Practice for Accelerated Aging of Inflatable Restraint Fabrics
Publisher: ASTM International
Year: 2002
ASTM D4113-95a - Standard Performance Specification for Woven Slipcover Fabrics
Publisher: ASTM International
Year: 1995
ASTM D4114-95a - Standard Performance Specification for Woven Flat Lining Fabrics for Women's and Girls' Apparel
Publisher: ASTM International
Year: 2002
ASTM D3823-94 - Standard Practice for Determining Ticket Numbers for Sewing Threads
Publisher: ASTM International
Year: 2001
ASTM C488-83(1998) - Standard Test Method for Conducting Exterior Exposure Tests of Finishes for Thermal Insulation
Publisher: ASTM International
Year: 1998
ASTM D3884-92 - Standard Guide for Abrasion Resistance of Textile Fabrics (Rotary Platform, Double-Head Method)
Publisher: ASTM International
Year: 2001
ASTM D3412-95 - Standard Test Method for Coefficient of Friction, Yarn to Yarn
Publisher: ASTM International
Year: 2001
ASTM D5647-95 - Standard Guide for Measuring Hairiness of Yarns by the Photo-Electric Apparatus
Publisher: ASTM International
Year: 1995
ASTM C492-92(1998) - Standard Test Method for Hydration of Granular Dead-Burned Refractory Dolomite
Publisher: ASTM International
Year: 1998
ASTM D4158-92 - Standard Guide for Abrasion Resistance of Textile Fabrics (Uniform Abrasion)
Publisher: ASTM International
Year: 2001
ASTM C493-98 - Standard Test Method for Bulk Density and Porosity of Granular Refractory Materials by Mercury Displacement (Withdrawn 2002)
Publisher: ASTM International
Year: 1998
ASTM D4153-95a - Standard Performance Specification for Men's, Women's, and Children's Woven Handkerchief Fabrics
Publisher: ASTM International
Year: 2001
ASTM D5038-94 - Standard Terminology of Textile Conservation
Publisher: ASTM International
Year: 2001
ASTM D4031-95a - Standard Test Method for Bulk Properties of Textured Yarns
Publisher: ASTM International
Year: 2001
ASTM D5822-02 - Standard Test Method for Determining Seam Strength in Inflatable Restraint Cushions
Publisher: ASTM International
Year: 2002
ASTM D5861-95(2002) - Standard Guide for Significance of Particle Size Measurements of Coating Powders
Publisher: ASTM International
Year: 1995
ASTM D6479-02 - Standard Test Method for Determining the Edgecomb Resistance of Woven Fabrics Used in Inflatable Restraints
Publisher: ASTM International
Year: 2002
ASTM D1894-00 - Standard Test Method for Static and Kinetic Coefficients of Friction of Plastic Film and Sheeting
Publisher: ASTM International
Year: 2001
ASTM D1790-99 - Standard Test Method for Brittleness Temperature of Plastic Sheeting by Impact
Publisher: ASTM International
Year: 2002
ASTM D1709-98 - Standard Test Methods for Impact Resistance of Plastic Film by the Free-Falling Dart Method
Publisher: ASTM International
Year: 2001
ASTM D1710-99 - Standard Specification for Extruded and Compression Molded Polytetrafluoroethylene (PTFE) Rod and Heavy-Walled Tubing
Publisher: ASTM International
Year: 2002
ASTM D1693-00 - Standard Test Method for Environmental Stress-Cracking of Ethylene Plastics
Publisher: ASTM International
Year: 2001
ASTM D1248-00a - Standard Specification for Polyethylene Plastics Extrusion Materials For Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D1708-96 - Standard Test Method for Tensile Properties of Plastics By Use of Microtensile Specimens
Publisher: ASTM International
Year: 2002
ASTM D1043-99 - Standard Test Method for Stiffness Properties of Plastics as a Function of Temperature by Means of a Torsion Test
Publisher: ASTM International
Year: 2002
ASTM D1238-00 - Standard Test Method for Melt Flow Rates of Thermoplastics by Extrusion Plastometer
Publisher: ASTM International
Year: 2001
ASTM D953-95 - Standard Test Method for Bearing Strength of Plastics
Publisher: ASTM International
Year: 2002
ASTM D1042-01 - Standard Test Method for Linear Dimensional Changes of Plastics Under Accelerated Service Conditions
Publisher: ASTM International
Year: 2001
ASTM D952-95 - Standard Test Method for Bond or Cohesive Strength of Sheet Plastics and Electrical Insulating Materials
Publisher: ASTM International
Year: 2002
ASTM D882-01 - Standard Test Method for Tensile Properties of Thin Plastic Sheeting
Publisher: ASTM International
Year: 2002
ASTM D882-00 - Standard Test Method for Tensile Properties of Thin Plastic Sheeting
Publisher: ASTM International
Year: 2002
ASTM D792-98 - Standard Test Methods for Density and Specific Gravity (Relative Density) of Plastics by Displacement
Publisher: ASTM International
Year: 2000
ASTM D732-99 - Standard Test Method for Shear Strength of Plastics by Punch Tool
Publisher: ASTM International
Year: 2002
ASTM D747-99 - Standard Test Method for Apparent Bending Modulus of Plastics by Means of a Cantilever Beam
Publisher: ASTM International
Year: 2002
ASTM D638-01 - Standard Test Method for Tensile Properties of Plastics
Publisher: ASTM International
Year: 2002
ASTM D695-96 - Standard Test Method for Compressive Properties of Rigid Plastics
Publisher: ASTM International
Year: 2002
ASTM D648-00a - Standard Test Method for Deflection Temperature of Plastics Under Flexural Load in the Edgewise Position
Publisher: ASTM International
Year: 2001
ASTM D638-99 - Standard Test Method for Tensile Properties of Plastics
Publisher: ASTM International
Year: 2002
ASTM D638-00 - Standard Test Method for Tensile Properties of Plastics
Publisher: ASTM International
Year: 2002
ASTM D1042-93 - Standard Test Method for Linear Dimensional Changes of Plastics Under Accelerated Service Conditions
Publisher: ASTM International
Year: 2001
ASTM D1763-94 - Standard Specification for Epoxy Resins
Publisher: ASTM International
Year: 2000
ASTM D1603-94 - Standard Test Method for Carbon Black In Olefin Plastics
Publisher: ASTM International
Year: 2001
ASTM D955-89(1996) - Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics
Publisher: ASTM International
Year: 2000
ASTM D1786-96 - Standard Specification for Toluene Diisocyanate
Publisher: ASTM International
Year: 2001
ASTM D788-96 - Standard Classification System for Poly(Methyl Methacrylate) (PMMA) Molding and Extrusion Compounds
Publisher: ASTM International
Year: 2002
ASTM D1938-94 - Standard Test Method for Tear-Propagation Resistance (Trouser Tear) of Plastic Film and Thin Sheeting by a Single-Tear Method
Publisher: ASTM International
Year: 2002
ASTM D3935-94(2001) - Standard Specification for Polycarbonate (PC) Unfilled and Reinforced Material
Publisher: ASTM International
Year: 2002
ASTM D4066-00a - Standard Classification System for Nylon Injection and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2001
ASTM D3641-97 - Standard Practice for Injection Molding Test Specimens of Thermoplastic Molding and Extrusion Materials
Publisher: ASTM International
Year: 2002
ASTM D4101-00 - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2002
ASTM D4066-01 - Standard Classification System for Nylon Injection and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2001
ASTM D4092-96 - Standard Terminology: Plastics: Dynamic Mechanical Properties
Publisher: ASTM International
Year: 2001
ASTM D4020-00a - Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
Publisher: ASTM International
Year: 2001
ASTM D4000-01 - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2001
ASTM D4066-00 - Standard Classification System for Nylon Injection and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2001
ASTM D3419-93 - Standard Practice for In-Line Screw-Injection Molding Test Specimens From Thermosetting Compounds
Publisher: ASTM International
Year: 2000
ASTM D3307-00 - Standard Specification for Perfluoroalkoxy (PFA)-Fluorocarbon Resin Molding and Extrusion Materials
Publisher: ASTM International
Year: 2001
ASTM D2838-95 - Standard Test Method for Shrink Tension and Orientation Release Stress of Plastic Film and Thin Sheeting
Publisher: ASTM International
Year: 2002
ASTM D2923-95 - Standard Test Method for Rigidity of Polyolefin Film and Sheeting
Publisher: ASTM International
Year: 2001
ASTM D2765-95 - Standard Test Methods for Determination of Gel Content and Swell Ratio of Crosslinked Ethylene Plastics
Publisher: ASTM International
Year: 2001
ASTM D4000-00a - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2001
ASTM D4000-00 - Standard Classification System for Specifying Plastic Materials
Publisher: ASTM International
Year: 2001
ASTM D2842-97 - Standard Test Method for Water Absorption of Rigid Cellular Plastics
Publisher: ASTM International
Year: 2001
ASTM D2584-94 - Standard Test Method for Ignition Loss of Cured Reinforced Resins
Publisher: ASTM International
Year: 2002
ASTM D2581-96 - Standard Specification for Polybutylene (PB) Plastics Molding and Extrusion Materials
Publisher: ASTM International
Year: 2001
ASTM D2857-95 - Standard Practice for Dilute Solution Viscosity of Polymers
Publisher: ASTM International
Year: 1995
ASTM D3275-97 - Standard Classification for E-CTFE-Fluoroplastic Molding, Extrusion, and Coating Materials
Publisher: ASTM International
Year: 2000
ASTM D3801-96e1 - Standard Test Method for Measuring the Comparative Burning Characteristics of Solid Plastics in a Vertical Position
Publisher: ASTM International
Year: 2000
ASTM D3574-95 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams
Publisher: ASTM International
Year: 2001
ASTM D3595-97 - Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
Publisher: ASTM International
Year: 2002
ASTM D2684-95 - Standard Test Method for Permeability of Thermoplastic Containers to Packaged Reagents or Proprietary Products
Publisher: ASTM International
Year: 2000
ASTM D2990-95 - Standard Test Methods for Tensile, Compressive, and Flexural Creep and Creep-Rupture of Plastics
Publisher: ASTM International
Year: 2001
ASTM D3369-96 - Standard Specification for Polytetrafluoroethylene (PTFE) Resin Cast Film
Publisher: ASTM International
Year: 2001
ASTM D3453-96 - Standard Specification for Flexible Cellular Materials-Urethane for Furniture and Automotive Cushioning, Bedding, and Similar Applications
Publisher: ASTM International
Year: 2001
ASTM D3675-98 - Standard Test Method for Surface Flammability of Flexible Cellular Materials Using A Radiant Heat Energy Source
Publisher: ASTM International
Year: 2001
ASTM D3676-96a - Standard Specification for Rubber Cellular Cushion Used for Carpet or Rug Underlay
Publisher: ASTM International
Year: 2001
ASTM D3846-94 - Standard Test Method for In-Plane Shear Strength of Reinforced Plastics
Publisher: ASTM International
Year: 2002
ASTM D3308-97 - Standard Specification for PTFE Resin Skived Tape
Publisher: ASTM International
Year: 2001
ASTM D3914-96 - Standard Test Method for In-Plane Shear Strength of Pultruded Glass-Reinforced Plastic Rod
Publisher: ASTM International
Year: 2002
ASTM D4065-95 - Standard Practice for Plastics: Dynamic Mechanical Properties: Determination and Report of Procedures
Publisher: ASTM International
Year: 2001
ASTM D3916-94 - Standard Test Method for Tensile Properties of Pultruded Glass-Fiber-Reinforced Plastic Rod
Publisher: ASTM International
Year: 2002
ASTM D5208-91 - Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable Plastics (Withdrawn 2000)
Publisher: ASTM International
Year: 2001
ASTM D4802-01 - Standard Specification for Poly(Methyl Methacrylate) Acrylic Plastic Sheet
Publisher: ASTM International
Year: 2002
ASTM D5083-96 - Standard Test Method for Tensile Properties of Reinforced Thermosetting Plastics Using Straight-Sided Specimens
Publisher: ASTM International
Year: 2002
ASTM D5204-99 - Standard Classification System for Polyamide-Imide (PAI) Molding and Extrusion Materials
Publisher: ASTM International
Year: 2001
ASTM A167-99 - Standard Specification for Stainless and Heat-Resisting Chromium-Nickel Steel Plate, Sheet, and Strip
Publisher: ASTM International
Year: 1999
ASTM D5857-00b - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2002
ASTM D5630-94 - Standard Test Method for Ash Content in Thermoplastics
Publisher: ASTM International
Year: 2001
ASTM D5857-01 - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2002
ASTM D4101-01 - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2002
ASTM D4020-01 - Standard Specification for Ultra-High-Molecular-Weight Polyethylene Molding and Extrusion Materials
Publisher: ASTM International
Year: 2001
ASTM D5927-99a - Standard Specification for Thermoplastic Polyester (TPES) Injection and Extrusion Materials Based on ISO Test Methods
Publisher: ASTM International
Year: 2000
ASTM D5934-96 - Standard Test Method for Determination of Modulus of Elasticity for Rigid and Semi-Rigid Plastic Specimens by Controlled Rate of Loading Using Three-Point Bending
Publisher: ASTM International
Year: 2002
ASTM D5857-02e1 - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2002
ASTM D4440-95a - Standard Test Method for Plastics: Dynamic Mechanical Properties: Melt Rheology
Publisher: ASTM International
Year: 2001
ASTM D4673-98 - Standard Classification System for Acrylonitrile-Butadiene-Styrene (ABS) Plastics and Alloys Molding and Extrusion Materials
Publisher: ASTM International
Year: 2001
ASTM D4635-95 - Standard Specification for Polyethylene Films Made from Low-Density Polyethylene for General Use and Packaging Applications
Publisher: ASTM International
Year: 2001
ASTM D4101-01a - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2002
ASTM D6272-00 - Standard Test Method for Flexural Properties of Unreinforced and Reinforced Plastics and Electrical Insulating Materials by Four-Point Bending
Publisher: ASTM International
Year: 2002
ASTM D4703-93 - Standard Practice for Compression Molding Thermoplastic Materials into Test Specimens, Plaques, or Sheets
Publisher: ASTM International
Year: 2000
ASTM D4473-95a - Standard Test Method for Plastics: Dynamic Mechanical Properties: Cure Behavior
Publisher: ASTM International
Year: 2001
ASTM D4591-97 - Standard Test Method for Determining Temperatures and Heats of Transitions of Fluoropolymers by Differential Scanning Calorimetry
Publisher: ASTM International
Year: 2001
ASTM D4674-89(1997) - Standard Test Method for Accelerated Testing for Color Stability of Plastics Exposed to Indoor Fluorescent Lighting and Window-Filtered Daylight
Publisher: ASTM International
Year: 2002
ASTM D4385-95 - Standard Practice for Classifying Visual Defects in Thermosetting Reinforced Plastic Pultruded Products
Publisher: ASTM International
Year: 2002
ASTM D4802-94 - Standard Specification for Poly(Methyl Methacrylate) Acrylic Plastic Sheet
Publisher: ASTM International
Year: 2002
ASTM D4923-92 - Standard Specification for Reinforced Thermosetting Plastic Poles
Publisher: ASTM International
Year: 2001
ASTM D5023-99 - Standard Test Method for Measuring the Dynamic Mechanical Properties: In Flexure (Three-Point Bending)
Publisher: ASTM International
Year: 2001
ASTM D4745-97 - Standard Specification for Filled Compounds of Polytetrafluoroethylene (PTFE) Molding and Extrusion Materials
Publisher: ASTM International
Year: 2001
ASTM D4475-96 - Standard Test Method for Apparent Horizontal Shear Strength of Pultruded Reinforced Plastic Rods By The Short-Beam Method
Publisher: ASTM International
Year: 2002
ASTM D5155-96 - Standard Test Methods for Polyurethane Raw Materials Determination of the Isocyanate Content of Aromatic Isocyanates
Publisher: ASTM International
Year: 2001
ASTM D5026-95a - Standard Test Method for Plastics: Dynamic Mechanical Properties: In Tension
Publisher: ASTM International
Year: 2001
ASTM D5477-95 - Standard Practice for Identification of Polymer Layers or Inclusions by Fourier Transform Infrared Microspectroscopy (FT-IR)
Publisher: ASTM International
Year: 2002
ASTM D5418-99 - Standard Test Method for Plastics: Dynamic Mechanical Properties: In Flexure (Dual Cantilever Beam)
Publisher: ASTM International
Year: 2001
ASTM D5930-97 - Standard Test Method for Thermal Conductivity of Plastics by Means of a Transient Line-Source Technique
Publisher: ASTM International
Year: 2001
ASTM D5227-95 - Standard Test Method for Measurement of Hexane Extractable Content of Polyolefins
Publisher: ASTM International
Year: 2001
ASTM D5947-96 - Standard Test Methods for Physical Dimensions of Solid Plastics Specimens
Publisher: ASTM International
Year: 2001
ASTM D6040-96 - Standard Guide to Standard Test Methods for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
Publisher: ASTM International
Year: 2001
ASTM D6394-99 - Standard Specification for Sulfone Plastics (SP)
Publisher: ASTM International
Year: 2001
ASTM D5279-99 - Standard Test Method for Plastics: Dynamic Mechanical Properties: In Torsion
Publisher: ASTM International
Year: 2001
ASTM F1697-01 - Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduits
Publisher: ASTM International
Year: 2001
ASTM F1741-01e1 - Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits
Publisher: ASTM International
Year: 2002
ASTM D4726-00 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Exterior-Profile Extrusions Used for Assembled Windows and Doors
Publisher: ASTM International
Year: 2002
ASTM D4398-95 - Standard Test Method for Determining the Chemical Resistance of Fiberglass-Reinforced Thermosetting Resins by One-Side Panel Exposure
Publisher: ASTM International
Year: 2002
ASTM A176-99 - Standard Specification for Stainless and Heat-Resisting Chromium Steel Plate, Sheet, and Strip
Publisher: ASTM International
Year: 1999
ASTM D2412-96a - Standard Test Method for Determination of External Loading Characteristics of Plastic Pipe by Parallel-Plate Loading
Publisher: ASTM International
Year: 2002
ASTM D3679-01b - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2002
ASTM D3679-99 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2002
ASTM D3679-01a - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2002
ASTM D3679-01c - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2002
ASTM D3679-01 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2002
ASTM F1673-95 - Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
Publisher: ASTM International
Year: 2002
ASTM F1735-96 - Standard Specification for Poly (Vinyl Chloride) (PVC) Profile Strip for PVC Liners for Rehabilitation of Existing Man-Entry Sewers and Conduits
Publisher: ASTM International
Year: 2002
ASTM F1741-96 - Standard Practice for Installation of Machine Spiral Wound Poly (Vinyl Chloride) (PVC) Liner Pipe for Rehabilitation of Existing Sewers and Conduits
Publisher: ASTM International
Year: 2002
ASTM F1697-96 - Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Strip for Machine Spiral-Wound Liner Pipe Rehabilitation of Existing Sewers and Conduits
Publisher: ASTM International
Year: 2001
ASTM D6613-02 - Standard Practice for Determining the Presence of Sizing in Nylon or Polyester Fabric
Publisher: ASTM International
Year: 2002
ASTM D2235-96a - Standard Specification for Solvent Cement for Acrylonitrile-Butadiene-Styrene (ABS) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2001
ASTM C530-99 - Standard Specification for Structural Clay Nonloadbearing Screen Tile
Publisher: ASTM International
Year: 1999
ASTM D6750-02 - Standard Test Methods for Evaluation of Engine Oils in A High-Speed, Single-Cylinder Diesel Engine -1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2002
ASTM D6556-01 - Standard Test Method for Carbon Black—Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2001
ASTM D6204-99 - Standard Test Method for Rubber—Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
Publisher: ASTM International
Year: 2001
ASTM D6556-00a - Standard Test Method for Carbon Black—Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2001
ASTM D3493-00a - Standard Test Method for Carbon Black—Oil Absorption Number of Compressed Sample
Publisher: ASTM International
Year: 2001
ASTM D4821-01 - Standard Guide for Carbon Black—Validation of Test Method Precision and Bias
Publisher: ASTM International
Year: 2001
ASTM D3767-96 - Standard Practice for Rubber-Measurement of Dimensions
Publisher: ASTM International
Year: 2001
ASTM D4821-99 - Standard Guide for Carbon Black—Validation of Test Method Precision and Bias
Publisher: ASTM International
Year: 2001
ASTM D3324-99 - Standard Practice for Carbon Black—Improving Test Reproducibility Using ASTM Standard Reference Blacks
Publisher: ASTM International
Year: 2001
ASTM D3324-01 - Standard Practice for Carbon Black—Improving Test Reproducibility Using ASTM Standard Reference Blacks
Publisher: ASTM International
Year: 2001
ASTM D3265-00 - Standard Test Method for Carbon Black—Tint Strength
Publisher: ASTM International
Year: 2001
ASTM C534-01a - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2001
ASTM D2414-00a - Standard Test Method for Carbon Black—Oil Absorption Number
Publisher: ASTM International
Year: 2001
ASTM D2240-00 - Standard Test Method for Rubber Property—Durometer Hardness
Publisher: ASTM International
Year: 2002
ASTM D2084-95 - Standard Test Method for Rubber Property-Vulcanization Using Oscillating Disk Cure Meter
Publisher: ASTM International
Year: 2001
ASTM D1514-00 - Standard Test Method for Carbon Black—Sieve Residue
Publisher: ASTM International
Year: 2001
ASTM D1566-00 - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2000
ASTM D1765-00a - Standard Classification System for Carbon Blacks Used in Rubber Products
Publisher: ASTM International
Year: 2001
ASTM D1510-01 - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2001
ASTM D1418-01 - Standard Practice for Rubber and Rubber Latices-Nomenclature
Publisher: ASTM International
Year: 2001
ASTM D531-89(1999) - Standard Test Method for Rubber Property-Pusey and Jones Indentation
Publisher: ASTM International
Year: 2000
ASTM D395-98 - Standard Test Methods for Rubber Property-Compression Set
Publisher: ASTM International
Year: 2001
ASTM C536-83(1998) - Standard Test Method for Continuity of Coatings in Glassed Steel Equipment by Electrical Testing
Publisher: ASTM International
Year: 1997
ASTM D4048-02 - Standard Test Method for Detection of Copper Corrosion from Lubricating Grease
Publisher: ASTM International
Year: 2002
ASTM D1817-96 - Standard Test Method for Rubber Chemicals—Density
Publisher: ASTM International
Year: 2001
ASTM D1766-96 - Standard Test Method for Rubber Chemicals—Solubility
Publisher: ASTM International
Year: 2001
ASTM C537-87(1998) - Standard Test Method for Reliability of Glass Coatings on Glassed Steel Reaction Equipment by High Voltage
Publisher: ASTM International
Year: 1997
ASTM D1510-99 - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2002
ASTM D2632-96 - Standard Test Method for Rubber Property—Resilience by Vertical Rebound
Publisher: ASTM International
Year: 2001
ASTM D750-95 - Standard Test Method for Rubber Deterioration in Carbon-Arc Weathering Apparatus
Publisher: ASTM International
Year: 2000
ASTM D1418-99 - Standard Practice for Rubber and Rubber Latices-Nomenclature
Publisher: ASTM International
Year: 2001
ASTM C538-83(1998) - Standard Test Method for Color Retention of Red, Orange, and Yellow Porcelain Enamels
Publisher: ASTM International
Year: 1997
ASTM D1508-99 - Standard Test Method for Carbon Black, Pelleted-Fines and Attrition
Publisher: ASTM International
Year: 2001
ASTM D5644-96 - Standard Test Method for Rubber Compounding Materials—Determination of Particle Size Distribution of Vulcanized Particulate Rubber
Publisher: ASTM International
Year: 2001
ASTM C539-84(2000) - Standard Test Method for Linear Thermal Expansion of Porcelain Enamel and Glaze Frits and Ceramic Whiteware Materials by the Interferometric Method
Publisher: ASTM International
Year: 1999
ASTM D3847-96 - Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures
Publisher: ASTM International
Year: 2001
ASTM D5603-96 - Standard Classification for Rubber Compounding Materials—Recycled Vulcanizate Particulate Rubber
Publisher: ASTM International
Year: 2001
ASTM D2000-00 - Standard Classification System for Rubber Products in Automotive Applications
Publisher: ASTM International
Year: 2001
ASTM D2000-00e1 - Standard Classification System for Rubber Products in Automotive Applications
Publisher: ASTM International
Year: 2001
ASTM D4679-01 - Standard Specification for Rubber General Purpose, Household or Beautician Gloves
Publisher: ASTM International
Year: 2002
ASTM D4679-93(1999) - Standard Specification for Rubber General Purpose, Household or Beautician Gloves
Publisher: ASTM International
Year: 2002
ASTM D1531-95 - Standard Test Methods for Relative Permittivity (Dielectric Constant) and Dissipation Factor by Fluid Displacement Procedures
Publisher: ASTM International
Year: 2001
ASTM D3004-97 - Standard Specification for Extruded Crosslinked and Thermoplastic Semi-Conducting, Conductor and Insulation Shielding Materials
Publisher: ASTM International
Year: 2002
ASTM C554-93(1999) - Standard Test Method for Crazing Resistance of Fired Glazed Ceramic Whitewares by a Thermal Shock Method
Publisher: ASTM International
Year: 1999
ASTM D3809-79(1993) - Standard Method of Testing Synthetic Dielectric Fluids For Capacitors
Publisher: ASTM International
Year: 2001
ASTM C559-90(2000) - Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
Publisher: ASTM International
Year: 2000
ASTM C560-88(1998) - Standard Test Methods for Chemical Analysis of Graphite
Publisher: ASTM International
Year: 1999
ASTM C1521-02a - Standard Practice for Evaluating Adhesion of Installed Weatherproofing Sealant Joints
Publisher: ASTM International
Year: 2002
ASTM C561-91(2000) - Standard Test Method for Ash in a Graphite Sample
Publisher: ASTM International
Year: 2000
ASTM A668/A668M-02 - Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
Publisher: ASTM International
Year: 2002
ASTM C621-84(2001) - Standard Test Method for Isothermal Corrosion Resistance of Refractories to Molten Glass
Publisher: ASTM International
Year: 1984
ASTM C198-91(2001) - Standard Test Method for Cold Bonding Strength of Refractory Mortar
Publisher: ASTM International
Year: 1991
ASTM C16-81(2001) - Standard Test Method for Load Testing Refractory Brick at High Temperatures
Publisher: ASTM International
Year: 1981
ASTM A181/A181M-01 - Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
Publisher: ASTM International
Year: 2001
ASTM C562-91(2000) - Standard Test Method for Moisture in a Graphite Sample
Publisher: ASTM International
Year: 2000
ASTM F3-99 - Standard Specification for Nickel Strip for Electron Tubes
Publisher: ASTM International
Year: 2002
ASTM A882/A882M-02a - Standard Specification for Filled Epoxy-Coated Seven-Wire Prestressing Steel Strand
Publisher: ASTM International
Year: 2002
ASTM F533-96 - Standard Test Method for Thickness and Thickness Variation of Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F576-00 - Standard Test Method for Measurement of Insulator Thickness and Refractive Index on Silicon Substrates by Ellipsometry
Publisher: ASTM International
Year: 2001
ASTM F928-93(1999) - Standard Test Methods for Edge Contour of Circular Semiconductor Wafers and Rigid Disk Substrates
Publisher: ASTM International
Year: 2002
ASTM F951-01 - Standard Test Method for Determination of Radial Interstitial Oxygen Variation in Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F1724-96 - Standard Test Method for Measuring Surface Metal Contamination of Polycrystalline Silicon by Acid Extraction-Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2001
ASTM D4288-02 - Standard Specification for Calcium Borosilicate Pigments
Publisher: ASTM International
Year: 2002
ASTM C565-93(1998) - Standard Test Methods for Tension Testing of Carbon and Graphite Mechanical Materials
Publisher: ASTM International
Year: 1999
ASTM D2198-02 - Standard Test Method for Stain Removal From Multicolor Lacquers (Withdrawn 2003)
Publisher: ASTM International
Year: 2002
ASTM G15-02 - Standard Terminology Relating to Corrosion and Corrosion Testing
Publisher: ASTM International
Year: 2002
ASTM F81-00 - Standard Test Method for Measuring Radial Resistivity Variation on Silicon Wafers
Publisher: ASTM International
Year: 2001
ASTM B265-99e1 - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 1999
ASTM F76-86(1996)e1 - Standard Test Methods for Measuring Resistivity and Hall Coefficient and Determining Hall Mobility in Single-Crystal Semiconductors
Publisher: ASTM International
Year: 1986
ASTM F1152-93(2001) - Standard Test Method for Dimensions of Notches on Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F1996-00 - Standard Test Method for Silver Migration for Membrane Switch Circuitry
Publisher: ASTM International
Year: 2001
ASTM F951-96 - Standard Test Method for Determination of Radial Interstitial Oxygen Variation in Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F534-97 - Standard Test Method for Bow of Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F672-88(1995)e1 - Standard Test Method for Measuring Resistivity Profiles Perpendicular to the Surface of a Silicon Wafer Using a Spreading Resistance Probe
Publisher: ASTM International
Year: 2001
ASTM F1212-89(1996)e1 - Standard Test Method for Thermal Stability Testing of Gallium Arsenide Wafers
Publisher: ASTM International
Year: 1989
ASTM F1239-94 - Standard Test Methods for Oxygen Precipitation Characterization of Silicon Wafers by Measurement of Interstitial Oxygen Reduction
Publisher: ASTM International
Year: 2002
ASTM F978-90(1996)e1 - Standard Test Method for Characterizing Semiconductor Deep Levels by Transient Capacitance Techniques
Publisher: ASTM International
Year: 2001
ASTM D4127-92(1996) - Standard Terminology Used with Ion-Selective Electrodes
Publisher: ASTM International
Year: 2002
ASTM C577-99 - Standard Test Method for Permeability of Refractories
Publisher: ASTM International
Year: 1999
ASTM D857-95 - Standard Test Method for Aluminum in Water
Publisher: ASTM International
Year: 2002
ASTM C1336-96(2002) - Standard Practice for Fabricating Non-Oxide Ceramic Reference Specimens Containing Seeded Inclusions
Publisher: ASTM International
Year: 2002
ASTM C578-01 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2001
ASTM D1291-89(1994)e1 - Standard Practice for Estimation of Chlorine Requirement or Demand of Water, or Both
Publisher: ASTM International
Year: 2001
ASTM D4692-87(1996) - Standard Practice for Calculation and Adjustment of Sulfate Scaling Salts (CaSO4, SrSO4, and BaSO4) for Reverse Osmosis and Nanofiltration
Publisher: ASTM International
Year: 2001
ASTM C581-00 - Standard Practice for Determining Chemical Resistance of Thermosetting Resins Used in Glass-Fiber-Reinforced Structures Intended for Liquid Service
Publisher: ASTM International
Year: 1993
ASTM D3986-95 - Standard Test Method for Barium in Brines, Seawater, and Brackish Water by Direct-Current Argon Plasma Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2002
ASTM C582-95 - Standard Specification for Contact-Molded Reinforced Thermosetting Plastic (RTP) Laminates for Corrosion-Resistant Equipment
Publisher: ASTM International
Year: 1994
ASTM D3690-02 - Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor
Publisher: ASTM International
Year: 2002
ASTM D5236-02 - Standard Test Method for Distillation of Heavy Hydrocarbon Mixtures (Vacuum Potstill Method)
Publisher: ASTM International
Year: 2002
ASTM C583-00 - Standard Test Method for Modulus of Rupture of Refractory Materials at Elevated Temperatures
Publisher: ASTM International
Year: 2000
ASTM D6644-01(2002) - Standard Test Method for Tension Strength of Sew-Through Flange Buttons
Publisher: ASTM International
Year: 2001
ASTM D345-02 - Standard Test Method for Sampling and Testing Calcium Chloride for Roads and Structural Applications
Publisher: ASTM International
Year: 2002
ASTM D3597-02 - Standard Specification for Woven Upholstery Fabrics-Plain, Tufted, or Flocked
Publisher: ASTM International
Year: 2002
ASTM C584-81(1999) - Standard Test Method for Specular Gloss of Glazed Ceramic Whitewares and Related Products
Publisher: ASTM International
Year: 1999
ASTM D6805-02 - Standard Practice for Infrared (IR) Procedure for Determination of Aromatic/ Aliphatic Ratio of Bituminous Emulsions
Publisher: ASTM International
Year: 2002
ASTM A262-02 - Standard Practices for Detecting Susceptibility to Intergranular Attack in Austenitic Stainless Steels
Publisher: ASTM International
Year: 2002
ASTM D2987-88(2002) - Standard Test Method for Moisture Content of Asbestos Fiber
Publisher: ASTM International
Year: 1988
ASTM D1754-97(2002) - Standard Test Method for Effect of Heat and Air on Asphaltic Materials (Thin-Film Oven Test)
Publisher: ASTM International
Year: 1997
ASTM D3891-96(2002)e1 - Standard Practice for Preparation of Glass Panels for Testing Paint, Varnish, Lacquer, and Related Products
Publisher: ASTM International
Year: 1996
ASTM D4450-85(2002) - Standard Test Method for Analysis of Zinc Hydroxy Phosphite Pigment
Publisher: ASTM International
Year: 1985
ASTM D4548-91(2002) - Standard Test Method for Anion-Cation Balance of Mixed Bed Ion-Exchange Resins (Withdrawn 2011)
Publisher: ASTM International
Year: 1991
ASTM C591-01 - Standard Specification for Unfaced Preformed Rigid Cellular Polyisocyanurate Thermal Insulation
Publisher: ASTM International
Year: 2001
ASTM C597-97 - Standard Test Method for Pulse Velocity Through Concrete
Publisher: ASTM International
Year: 1997
ASTM C600-85(2000) - Standard Test Method of Thermal Shock Test on Glass Pipe
Publisher: ASTM International
Year: 1999
ASTM E1073-91(1996) - Standard Test Method for Obtaining a Pharmacological Profile with Mice
Publisher: ASTM International
Year: 2001
ASTM E609-81(1997)e1 - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2001
ASTM E609-00 - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2001
ASTM C601-85(2000) - Standard Test Method for Pressure Test on Glass Pipe
Publisher: ASTM International
Year: 1999
ASTM E1148-87(1993)e1 - Standard Test Method for Measurements of Aqueous Solubility
Publisher: ASTM International
Year: 2002
ASTM A184/A184M-01 - Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
Publisher: ASTM International
Year: 2001
ASTM C602-95a(2001) - Standard Specification for Agricultural Liming Materials
Publisher: ASTM International
Year: 1995
ASTM C603-90(1997)e1 - Standard Test Method for Extrusion Rate and Application Life of Elastomeric Sealants
Publisher: ASTM International
Year: 1997
ASTM C604-98 - Standard Test Method for True Specific Gravity of Refractory Materials by Gas-Comparison Pycnometer
Publisher: ASTM International
Year: 1998
ASTM C607-88(2000) - Standard Practice for Coking Large Shapes of Carbon-Bearing Materials
Publisher: ASTM International
Year: 1999
ASTM E1824-02 - Standard Test Method for Assignment of a Glass Transition Temperature Using Thermomechanical Analysis Under Tension
Publisher: ASTM International
Year: 2002
ASTM D126-87(2002) - Standard Test Methods for Analysis of Yellow, Orange, and Green Pigments Containing Lead Chromate and Chromium Oxide Green
Publisher: ASTM International
Year: 1987
ASTM D83-84(2002) - Standard Specification for Red Lead Pigment
Publisher: ASTM International
Year: 1984
ASTM D211-67(2002) - Standard Specification for Chrome Yellow and Chrome Orange Pigments
Publisher: ASTM International
Year: 1967
ASTM A370-02e1 - Standard Test Methods and Definitions for Mechanical Testing of Steel Products
Publisher: ASTM International
Year: 2002
ASTM C1414-99 - Standard Practice for the Separation of Americium from Plutonium by Ion Exchange
Publisher: ASTM International
Year: 2001
ASTM C1415-99 - Standard Test Method for 238Pu Isotopic Abundance by Alpha Spectrometry
Publisher: ASTM International
Year: 2001
ASTM C611-98 - Standard Test Method for Electrical Resistivity of Manufactured Carbon and Graphite Articles at Room Temperature
Publisher: ASTM International
Year: 1998
ASTM E693-94 - Standard Practice for Characterizing Neutron Exposures in Iron and Low Alloy Steels in Terms of Displacements Per Atom (DPA), E706(ID)
Publisher: ASTM International
Year: 2001
ASTM E721-94 - Standard Guide for Determining Neutron Energy Spectra from Neutron Sensors for Radiation-Hardness Testing of Electronics
Publisher: ASTM International
Year: 2001
ASTM A185-01 - Standard Specification for Steel Welded Wire Reinforcement, Plain, for Concrete
Publisher: ASTM International
Year: 2001
ASTM C613/C613M-97 - Standard Test Method for Constituent Content of Composite Prepreg by Soxhlet Extraction
Publisher: ASTM International
Year: 1989
ASTM E910-95 - Standard Test Method for Application and Analysis of Helium Accumulation Fluence Monitors for Reactor Vessel Surveillance, E706 (IIIC)
Publisher: ASTM International
Year: 2001
ASTM C614-74(1999) - Standard Test Method for Alkali Resistance of Porcelain Enamels
Publisher: ASTM International
Year: 1999
ASTM F1580-95e1 - Standard Specification for Titanium and Titanium-6 Aluminum-4 Vanadium Alloy Powders for Coatings of Surgical Implants
Publisher: ASTM International
Year: 2001
Search Within Materials and Chemicals