ASTM D5430-04 - Standard Test Methods for Visually Inspecting and Grading Fabrics
Publisher: ASTM International
Year: 2004
ASTM F4-66(2005) - Standard Specification for Carbonized Nickel Strip and Carbonized Nickel-Plated and Nickel-Clad Steel Strip for Electron Tubes (Withdrawn 2010)
Publisher: ASTM International
Year: 2004
ASTM F96-77(2005) - Standard Specification for Electronic Grade Alloys of Copper and Nickel in Wrought Forms
Publisher: ASTM International
Year: 2004
ASTM D2248-01a - Standard Practice for Detergent Resistance of Organic Finishes
Publisher: ASTM International
Year: 2001
ASTM F1466-99(2005) - Standard Specification for Iron-Nickel-Cobalt Alloys for Metal-to-Ceramic Sealing Applications
Publisher: ASTM International
Year: 2004
ASTM G24-05 - Standard Practice for Conducting Exposures to Daylight Filtered Through Glass
Publisher: ASTM International
Year: 2004
ASTM D1636-99(2004)e1 - Standard Specification for Allyl Molding Compounds
Publisher: ASTM International
Year: 2004
ASTM D1896-99(2004) - Standard Practice for Transfer Molding Test Specimens of Thermosetting Compounds
Publisher: ASTM International
Year: 2004
ASTM D3013-99(2004)e1 - Standard Specification for Epoxy Molding Compounds
Publisher: ASTM International
Year: 2004
ASTM D3364-99(2004) - Standard Test Method for Flow Rates for Poly(Vinyl Chloride) with Molecular Structural Implications
Publisher: ASTM International
Year: 2004
ASTM D5143-91(2004) - Standard Test Method for Analysis of Nitroaromatic and Nitramine Explosive in Soil by High Performance Liquid Chromatography
Publisher: ASTM International
Year: 2004
ASTM A586-04a - Standard Specification for Zinc-Coated Parallel and Helical Steel Wire Structural Strand
Publisher: ASTM International
Year: 2004
ASTM A879/A879M-04 - Standard Specification for Steel Sheet, Zinc Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface
Publisher: ASTM International
Year: 2004
ASTM D2251-96(2000) - Standard Test Method for Metal Corrosion by Halogenated Organic Solvents and Their Admixtures
Publisher: ASTM International
Year: 1999
ASTM A902-04 - Standard Terminology Relating to Metallic Coated Steel Products
Publisher: ASTM International
Year: 2004
ASTM D2252-96 - Standard Specification for Fineness of Types of Alpaca
Publisher: ASTM International
Year: 1996
ASTM F1397-93(2005) - Standard Test Method for Determination of Moisture Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM F1398-93(2005) - Standard Test Method for Determination of Total Hydrocarbon Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 2004
ASTM D2255-96 - Standard Test Method for Grading Spun Yarns for Appearance
Publisher: ASTM International
Year: 1995
ASTM F1684-99(2005)e1 - Standard Specification for Iron-Nickel and Iron-Nickel-Cobalt Alloys for Low Thermal Expansion Applications
Publisher: ASTM International
Year: 2004
ASTM D2256-97 - Standard Test Method for Tensile Properties of Yarns by the Single-Strand Method
Publisher: ASTM International
Year: 1997
ASTM D2257-98 - Standard Test Method for Extractable Matter in Textiles
Publisher: ASTM International
Year: 1998
ASTM D2258-99 - Standard Practice for Sampling Yarn for Testing
Publisher: ASTM International
Year: 1999
ASTM D2259-96 - Standard Test Method for Shrinkage of Yarns
Publisher: ASTM International
Year: 1996
ASTM D2260-01 - Standard Tables of Conversion Factors and Equivalent Yarn Numbers Measured in Various Numbering Systems
Publisher: ASTM International
Year: 2001
ASTM D2265-00 - Standard Test Method for Dropping Point of Lubricating Grease Over Wide Temperature Range
Publisher: ASTM International
Year: 2000
ASTM D2266-01 - Standard Test Method for Wear Preventive Characteristics of Lubricating Grease (Four-Ball Method)
Publisher: ASTM International
Year: 2001
ASTM D2268-93(1998) - Standard Test Method for Analysis of High-Purity n-Heptane and Isooctane by Capillary Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM A262-02ae2 - Standard Practices for Detecting Susceptibility to Intergranular Attack in Austenitic Stainless Steels
Publisher: ASTM International
Year: 2002
ASTM C989-05 - Standard Specification for Ground Granulated Blast-Furnace Slag for Use in Concrete and Mortars
Publisher: ASTM International
Year: 2004
ASTM E2412-04 - Standard Practice for Condition Monitoring of Used Lubricants by Trend Analysis Using Fourier Transform Infrared (FT-IR) Spectrometry
Publisher: ASTM International
Year: 2004
ASTM F31-05 - Standard Specification for 42% Nickel-6% Chromium-Iron Sealing Alloy
Publisher: ASTM International
Year: 2004
ASTM C979-05 - Standard Specification for Pigments for Integrally Colored Concrete
Publisher: ASTM International
Year: 2004
ASTM A514/A514M-00a - Standard Specification for High-Yield-Strength, Quenched and Tempered Alloy Steel Plate, Suitable for Welding
Publisher: ASTM International
Year: 2000
ASTM D2272-98 - Standard Test Method for Oxidation Stability of Steam Turbine Oils by Rotating Pressure Vessel
Publisher: ASTM International
Year: 1998
ASTM B90/B90M-98(2005) - Standard Specification for Magnesium-Alloy Sheet and Plate
Publisher: ASTM International
Year: 2005
ASTM B199-99(2005) - Standard Specification for Magnesium-Alloy Permanent Mold Castings
Publisher: ASTM International
Year: 2005
ASTM E155-00(2005)e1 - Standard Reference Radiographs for Inspection of Aluminum and Magnesium Castings
Publisher: ASTM International
Year: 2004
ASTM C403/C403M-05 - Standard Test Method for Time of Setting of Concrete Mixtures by Penetration Resistance
Publisher: ASTM International
Year: 2004
ASTM C1250-93(2005) - Standard Test Method for Nonvolatile Content of Cold Liquid-Applied Elastomeric Waterproofing Membranes
Publisher: ASTM International
Year: 2004
ASTM D9-87(1999)e1 - Standard Terminology Relating to Wood
Publisher: ASTM International
Year: 1999
ASTM D2561-95(2001) - Standard Test Method for Environmental Stress-Crack Resistance of Blow-Molded Polyethylene Containers
Publisher: ASTM International
Year: 1995
ASTM D1554-01e1 - Standard Terminology Relating to Wood-Base Fiber and Particle Panel Materials
Publisher: ASTM International
Year: 2001
ASTM D2278-66(1994)e1 - Standard Test Method for Field Evaluation of Wood Preservatives in Round Post-Size Specimens
Publisher: ASTM International
Year: 1993
ASTM D2281-68(1997) - Standard Test Method for Evaluation of Wetting Agents by the Skein Test
Publisher: ASTM International
Year: 1997
ASTM A515/A515M-01 - Standard Specification for Pressure Vessel Plates, Carbon Steel, for Intermediate- and Higher-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM D2285-99 - Standard Test Method for Interfacial Tension of Electrical Insulating Oils of Petroleum Origin Against Water by the Drop-Weight Method (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2287-96(2001) - Standard Specification for Nonrigid Vinyl Chloride Polymer and Copolymer Molding and Extrusion Compounds
Publisher: ASTM International
Year: 2000
ASTM D2288-97(2001) - Standard Test Method for Weight Loss of Plasticizers on Heating (Withdrawn 2010)
Publisher: ASTM International
Year: 2000
ASTM D1555-04a - Standard Test Method for Calculation of Volume and Weight of Industrial Aromatic Hydrocarbons and Cyclohexane
Publisher: ASTM International
Year: 2004
ASTM D1555M-04a - Standard Test Method for Calculation of Volume and Weight of Industrial Aromatic Hydrocarbons and Cyclohexane [Metric]
Publisher: ASTM International
Year: 2004
ASTM D5194-04 - Standard Test Method for Trace Chloride in Liquid Aromatic Hydrocarbons
Publisher: ASTM International
Year: 2004
ASTM D5471-04 - Standard Specification for O-Xylene 980
Publisher: ASTM International
Year: 2004
ASTM D5871-04 - Standard Specification for Benzene for Cyclohexane Feedstock
Publisher: ASTM International
Year: 2004
ASTM D2290-00 - Standard Test Method for Apparent Hoop Tensile Strength of Plastic or Reinforced Plastic Pipe by Split Disk Method
Publisher: ASTM International
Year: 2000
ASTM G11-04 - Standard Test Method for Effects of Outdoor Weathering on Pipeline Coatings
Publisher: ASTM International
Year: 2004
ASTM G14-04 - Standard Test Method for Impact Resistance of Pipeline Coatings (Falling Weight Test)
Publisher: ASTM International
Year: 2004
ASTM G19-04 - Standard Test Method for Disbonding Characteristics of Pipeline Coatings by Direct Soil Burial (Withdrawn 2010)
Publisher: ASTM International
Year: 2004
ASTM D2245-90(2005) - Standard Test Method for Identification of Oils and Oil Acids in Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2350-90(2005) - Standard Test Method for Antimony Oxide in White Pigment Separated From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2351-90(2005) - Standard Test Method for Sulfide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2352-85(2005) - Standard Test Method for Sulfur Dioxide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2371-85(2005) - Standard Test Method for Pigment Content of Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D5-05 - Standard Test Method for Penetration of Bituminous Materials
Publisher: ASTM International
Year: 2005
ASTM D893-05 - Standard Test Method for Insolubles In Used Lubricating Oils
Publisher: ASTM International
Year: 2005
ASTM D2372-85(2005) - Standard Practice for Separation of Vehicle From Solvent-Reducible Paints
Publisher: ASTM International
Year: 2004
ASTM D2832-92(2005) - Standard Guide for Determining Volatile and Nonvolatile Content of Paint and Related Coatings
Publisher: ASTM International
Year: 2004
ASTM D3168-85(2005) - Standard Practice for Qualitative Identification of Polymers in Emulsion Paints
Publisher: ASTM International
Year: 2004
ASTM D3335-85a(2005) - Standard Test Method for Low Concentrations of Lead, Cadmium, and Cobalt in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM D3624-85a(2005) - Standard Test Method for Low Concentrations of Mercury in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM D3717-85a(2005) - Standard Test Method for Low Concentrations of Antimony in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM D3718-85a(2005) - Standard Test Method for Low Concentrations of Chromium in Paint by Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2004
ASTM E802-95(2005) - Standard Reference Radiographs for Gray Iron Castings Up to 4 1/2 in. (114 mm) in Thickness
Publisher: ASTM International
Year: 2004
ASTM E1320-05 - Standard Reference Radiographs for Titanium Castings
Publisher: ASTM International
Year: 2004
ASTM B243-05 - Standard Terminology of Powder Metallurgy
Publisher: ASTM International
Year: 2005
ASTM A508/A508M-05 - Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
Publisher: ASTM International
Year: 2004
ASTM D6267-05 - Test Method for Apparent Viscosity of Hydrocarbon Resins at Elevated Temperatures
Publisher: ASTM International
Year: 2004
ASTM D6991-05 - Standard Test Method for Measurements of Internal Stresses in Organic Coatings by Cantilever (Beam) Method
Publisher: ASTM International
Year: 2005
ASTM B148-97(2003)e1 - Standard Specification for Aluminum-Bronze Sand Castings
Publisher: ASTM International
Year: 2003
ASTM C784-05 - Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets
Publisher: ASTM International
Year: 2004
ASTM A516/A516M-01 - Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM D2306-00 - Standard Test Method for C8 Aromatic Hydrocarbon Analysis by Gas Chromatography (Withdrawn 2006)
Publisher: ASTM International
Year: 2000
ASTM B234-04 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers
Publisher: ASTM International
Year: 2004
ASTM B234M-04 - Standard Specification for Aluminum and Aluminum-Alloy Drawn Seamless Tubes for Condensers and Heat Exchangers [Metric]
Publisher: ASTM International
Year: 2004
ASTM D2373-05 - Standard Test Method for Determination of Cobalt in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D2374-05 - Standard Test Method for Lead in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D2375-05 - Standard Test Method for Manganese in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D2698-05 - Standard Test Method for Determination of the Pigment Content of Solvent-Reducible Paints by High-Speed Centrifuging
Publisher: ASTM International
Year: 2004
ASTM D3022-84(2005) - Standard Test Method for Color and Strength of Color Pigments by Use of a Miniature Sandmill
Publisher: ASTM International
Year: 2005
ASTM D3363-05 - Standard Test Method for Film Hardness by Pencil Test
Publisher: ASTM International
Year: 2004
ASTM D2318-98 - Standard Test Method for Quinoline-Insoluble (QI) Content of Tar and Pitch
Publisher: ASTM International
Year: 1998
ASTM D3618-05 - Standard Test Method for Detection of Lead in Paint and Dried Paint Films
Publisher: ASTM International
Year: 2004
ASTM D3723-05 - Standard Test Method for Pigment Content of Water-Emulsion Paints by Low-Temperature Ashing
Publisher: ASTM International
Year: 2004
ASTM D3792-05 - Standard Test Method for Water Content of Coatings by Direct Injection Into a Gas Chromatograph
Publisher: ASTM International
Year: 2004
ASTM D3970-05 - Standard Test Method for Cerium in Paint Driers by Oxidimetric Determination
Publisher: ASTM International
Year: 2004
ASTM D3988-05 - Standard Test Method for Vanadium in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 2004
ASTM D4399-05 - Standard Test Method for Measuring Electrical Conductivity of Electrocoat Baths
Publisher: ASTM International
Year: 2004
ASTM D4584-05 - Standard Test Method for Measuring Apparent pH of Electrocoat Baths
Publisher: ASTM International
Year: 2004
ASTM D5531-05 - Standard Guide for Preparation, Maintenance, and Distribution of Physical Product Standards for Color and Geometric Appearance of Coatings
Publisher: ASTM International
Year: 2004
ASTM D2319-98 - Standard Test Method for Softening Point of Pitch (Cube-in-Air Method)
Publisher: ASTM International
Year: 1998
ASTM D6441-05 - Standard Test Methods for Measuring the Hiding Power of Powder Coatings
Publisher: ASTM International
Year: 2004
ASTM D7073-05 - Standard Guide for Application and Evaluation of Brush and Roller Applied Paint Films
Publisher: ASTM International
Year: 2004
ASTM F2419-05 - Standard Practice for Installation of Thick Poured Gypsum Concrete Underlayments and Preparation of the Surface to Receive Resilient Flooring
Publisher: ASTM International
Year: 2005
ASTM B265-05 - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2004
ASTM B348-05 - Standard Specification for Titanium and Titanium Alloy Bars and Billets
Publisher: ASTM International
Year: 2004
ASTM B381-05 - Standard Specification for Titanium and Titanium Alloy Forgings
Publisher: ASTM International
Year: 2004
ASTM B861-05 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
Publisher: ASTM International
Year: 2004
ASTM A517/A517M-93(1999) - Standard Specification for Pressure Vessel Plates, Alloy Steel, High-Strength, Quenched and Tempered
Publisher: ASTM International
Year: 1999
ASTM D2322-00(2001) - Standard Test Method for Resistance of Shoe Upper Leather to Artificial Perspiration
Publisher: ASTM International
Year: 2000
ASTM B862-05 - Standard Specification for Titanium and Titanium Alloy Welded Pipe
Publisher: ASTM International
Year: 2004
ASTM D2323-93(1997)e1 - Standard Specification for Refined Pyridine (1 Degree) (Withdrawn 2003)
Publisher: ASTM International
Year: 1992
ASTM D4716-04 - Test Method for Determining the (In-plane) Flow Rate per Unit Width and Hydraulic Transmissivity of a Geosynthetic Using a Constant Head
Publisher: ASTM International
Year: 2004
ASTM B863-05 - Standard Specification for Titanium and Titanium Alloy Wire
Publisher: ASTM International
Year: 2004
ASTM D2336-99 - Standard Guide for Specifying Factory Applied Wood Coatings (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2337-01 - Standard Test Method for Freeze-Thaw Stability of Multicolor Lacquers
Publisher: ASTM International
Year: 2001
ASTM C1377-97(2003)e1 - Standard Test Method for Calibration of Surface/Stress Measuring Devices
Publisher: ASTM International
Year: 2003
ASTM D2338-02 - Standard Test Method for Determining Particle Size of Multicolor Lacquers
Publisher: ASTM International
Year: 2002
ASTM D3924-80(2005) - Standard Specification for Standard Environment for Conditioning and Testing Paint, Varnish, Lacquer, and Related Materials
Publisher: ASTM International
Year: 2005
ASTM G40-04 - Standard Terminology Relating to Wear and Erosion
Publisher: ASTM International
Year: 2004
ASTM D2339-98 - Standard Test Method for Strength Properties of Adhesives in Two-Ply Wood Construction in Shear by Tension Loading
Publisher: ASTM International
Year: 1998
ASTM D6990-05 - Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems
Publisher: ASTM International
Year: 2004
ASTM D2340-96 - Standard Test Method for Peroxides in Styrene Monomer
Publisher: ASTM International
Year: 1996
ASTM A518/A518M-99 - Standard Specification for Corrosion-Resistant High-Silicon Iron Castings
Publisher: ASTM International
Year: 1999
ASTM D2343-95 - Standard Test Method for Tensile Properties of Glass Fiber Strands, Yarns, and Rovings Used in Reinforced Plastics
Publisher: ASTM International
Year: 1994
ASTM D2344/D2344M-00e1 - Standard Test Method for Short-Beam Strength of Polymer Matrix Composite Materials and Their Laminates
Publisher: ASTM International
Year: 2000
ASTM D2346-00 - Standard Test Method for Apparent Density of Leather
Publisher: ASTM International
Year: 2000
ASTM D2347-00 - Standard Test Method for Measuring Area of Leather Test Specimens
Publisher: ASTM International
Year: 2000
ASTM D2348-02 - Standard Test Method for Arsenic in Paint (Withdrawn 2009)
Publisher: ASTM International
Year: 2002
ASTM D2350-90(1999) - Standard Test Method for Antimony Oxide in White Pigment Separated From Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2351-90(1999) - Standard Test Method for Sulfide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2352-85(1999) - Standard Test Method for Sulfur Dioxide in White Pigment Separated from Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2354-98 - Standard Test Method for Minimum Film Formation Temperature (MFFT) of Emulsion Vehicles (Withdrawn 2007)
Publisher: ASTM International
Year: 1998
ASTM F2329-05 - Standard Specification for Zinc Coating, Hot-Dip, Requirements for Application to Carbon and Alloy Steel Bolts, Screws, Washers, Nuts, and Special Threaded Fasteners
Publisher: ASTM International
Year: 2005
ASTM A1-00(2005) - Standard Specification for Carbon Steel Tee Rails
Publisher: ASTM International
Year: 2005
ASTM A27/A27M-05 - Standard Specification for Steel Castings, Carbon, for General Application
Publisher: ASTM International
Year: 2005
ASTM A990-05 - Standard Specification for Castings, Iron-Nickel-Chromium and Nickel Alloys, Specially Controlled for Pressure Retaining Parts for Corrosive Service
Publisher: ASTM International
Year: 2005
ASTM A184/A184M-05 - Standard Specification for Fabricated Deformed Steel Bar Mats for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A387/A387M-05 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
Publisher: ASTM International
Year: 2005
ASTM A516/A516M-05 - Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A582/A582M-05 - Standard Specification for Free-Machining Stainless Steel Bars
Publisher: ASTM International
Year: 2005
ASTM A673/A673M-05 - Standard Specification for Sampling Procedure for Impact Testing of Structural Steel
Publisher: ASTM International
Year: 2005
ASTM A704/A704M-05 - Standard Specification for Welded Steel Plain Bar or Rod Mats for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM A722/A722M-05 - Standard Specification for Uncoated High-Strength Steel Bar for Prestressing Concrete
Publisher: ASTM International
Year: 2005
ASTM A767/A767M-05 - Standard Specification for Zinc-Coated (Galvanized) Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2005
ASTM C480-99(2005) - Standard Test Method for Flexure Creep of Sandwich Constructions
Publisher: ASTM International
Year: 2005
ASTM C481-99(2005) - Standard Test Method for Laboratory Aging of Sandwich Constructions
Publisher: ASTM International
Year: 2005
ASTM D2589-88(2002)e1 - Standard Test Method for McNett Wet Classification of Duel Asbestos Fiber
Publisher: ASTM International
Year: 1988
ASTM D2752-88(2002)e1 - Standard Test Methods for Air Permeability of Asbestos Fibers
Publisher: ASTM International
Year: 1988
ASTM D2359-02 - Standard Specification for Refined Benzene-535
Publisher: ASTM International
Year: 2002
ASTM D2987-88(2002)e1 - Standard Test Method for Moisture Content of Asbestos Fiber
Publisher: ASTM International
Year: 1988
ASTM E415-99a(2005) - Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Carbon and Low-Alloy Steel
Publisher: ASTM International
Year: 2004
ASTM E1086-94(2005) - Standard Test Method for Optical Emission Vacuum Spectrometric Analysis of Stainless Steel by the Point-to-Plane Excitation Technique
Publisher: ASTM International
Year: 2004
ASTM D2360-00 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM A1025-05 - Standard Specification for Ferroalloys, General Requirements
Publisher: ASTM International
Year: 2005
ASTM C1322-05 - Standard Practice for Fractography and Characterization of Fracture Origins in Advanced Ceramics
Publisher: ASTM International
Year: 2004
ASTM D584-96(2005) - Standard Test Method for Wool Content of Raw Wool-Laboratory Scale
Publisher: ASTM International
Year: 2004
ASTM D1282-96(2005) - Standard Test Method for Resistance to Airflow as an Indication of Average Fiber Diameter of Wool Top, Card Sliver, and Scoured Wool
Publisher: ASTM International
Year: 2004
ASTM D1334-96(2005) - Standard Test Method for Wool Content of Raw Wool-Commercial Scale
Publisher: ASTM International
Year: 2004
ASTM F1855-00(2005) - Standard Specification for Polyoxymethylene (Acetal) for Medical Applications
Publisher: ASTM International
Year: 2005
ASTM F1925-99(2005) - Standard Specification for Virgin Poly(L-Lactic Acid) Resin for Surgical Implants
Publisher: ASTM International
Year: 2005
ASTM D2363-79(2000)e1 - Standard Test Methods for Hydroxypropyl Methylcellulose
Publisher: ASTM International
Year: 1999
ASTM D2364-01 - Standard Test Methods for Hydroxyethylcellulose
Publisher: ASTM International
Year: 2001
ASTM D2369-01e1 - Standard Test Method for Volatile Content of Coatings
Publisher: ASTM International
Year: 2001
ASTM D2371-85(1999) - Standard Test Method for Pigment Content of Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2372-85(1999) - Standard Practice for Separation of Vehicle From Solvent-Reducible Paints
Publisher: ASTM International
Year: 1999
ASTM D2373-85(1999) - Standard Test Method for Determination of Cobalt in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 1999
ASTM A67-00(2005) - Standard Specification for Steel Tie Plates, Low-Carbon and High-Carbon Hot-Worked
Publisher: ASTM International
Year: 2005
ASTM A505-00(2005) - Standard Specification for Steel, Sheet and Strip, Alloy, Hot-Rolled and Cold-Rolled, General Requirements for
Publisher: ASTM International
Year: 2005
ASTM A565/A565M-05 - Standard Specification for Martensitic Stainless Steel Bars for High-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A759-00(2005) - Standard Specification for Carbon Steel Crane Rails
Publisher: ASTM International
Year: 2005
ASTM D2374-85(1999) - Standard Test Method for Lead in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 1999
ASTM D1060-96(2005) - Standard Practice for Core Sampling of Raw Wool in Packages for Determination of Percentage of Clean Wool Fiber Present
Publisher: ASTM International
Year: 2004
ASTM D2118-96(2005) - Standard Practice for Assigning a Standard Commercial Moisture Content for Wool and its' Products
Publisher: ASTM International
Year: 2004
ASTM D2252-96(2005) - Standard Specification for Fineness of Types of Alpaca
Publisher: ASTM International
Year: 2004
ASTM D4845-96(2005) - Standard Terminology Relating to Wool
Publisher: ASTM International
Year: 2004
ASTM D2375-85(1999) - Standard Test Method for Manganese in Paint Driers by EDTA Method
Publisher: ASTM International
Year: 1999
ASTM D2378-84(1999)e1 - Standard Specification for Formaldehyde 50% Grade Uninhibited and 37% Grade Inhibited and Uninhibited
Publisher: ASTM International
Year: 1999
ASTM D2379-99 - Standard Test Method for Acidity of Formaldehyde Solutions
Publisher: ASTM International
Year: 1999
ASTM D2380-99 - Standard Test Method for Methanol Content of Formaldehyde Solutions
Publisher: ASTM International
Year: 1999
ASTM D2383-97(2001) - Standard Practice for Testing Plasticizer Compatibility in Poly(Vinyl Chloride) (PVC) Compounds Under Humid Conditions
Publisher: ASTM International
Year: 2000
ASTM D2384-83(2000)e1 - Standard Test Methods for Traces of Volatile Chlorides in Butane-Butene Mixtures
Publisher: ASTM International
Year: 2000
ASTM A414/A414M-05 - Standard Specification for Steel, Sheet, Carbon, for Pressure Vessels
Publisher: ASTM International
Year: 2005
ASTM C210-95(2005) - Standard Test Method for Reheat Change of Insulating Firebrick
Publisher: ASTM International
Year: 2005
ASTM C987-00a(2005) - Standard Practice for Vapor Attack on Refractories for Furnace Superstructures
Publisher: ASTM International
Year: 2005
ASTM D4122-05e1 - Standard Practice for Carbon Black—Evaluation of an Industry Reference Black
Publisher: ASTM International
Year: 2004
ASTM F1732-96(2005) - Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer and Drain Pipe Containing Recycled PVC Material
Publisher: ASTM International
Year: 2005
ASTM A356/A356M-05 - Standard Specification for Steel Castings, Carbon, Low Alloy, and Stainless Steel, Heavy-Walled for Steam Turbines
Publisher: ASTM International
Year: 2005
ASTM A914/A914M-92(2005) - Standard Specification for Steel Bars Subject to Restricted End-Quench Hardenability Requirements
Publisher: ASTM International
Year: 2005
ASTM A921/A921M-93(2005) - Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, for Subsequent Hot Forging
Publisher: ASTM International
Year: 2005
ASTM D4485-05 - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2005
ASTM D4495-00(2005) - Standard Test Method for Impact Resistance of Poly(Vinyl Chloride) (PVC) Rigid Profiles by Means of a Falling Weight
Publisher: ASTM International
Year: 2005
ASTM D5556-95(2001)e1 - Standard Test Method for Determination of the Moisture and Other Volatile Matter Contained in Fats and Oils Used in Fat Liquors and Softening Compounds
Publisher: ASTM International
Year: 1995
ASTM D7061-05 - Standard Test Method for Measuring n -Heptane Induced Phase Separation of Asphaltene-Containing Heavy Fuel Oils as Separability Number by an Optical Scanning Device
Publisher: ASTM International
Year: 2005
ASTM A230/A230M-05 - Standard Specification for Steel Wire, Oil-Tempered Carbon Valve Spring Quality
Publisher: ASTM International
Year: 2005
ASTM D2394-83(1999) - Standard Methods for Simulated Service Testing of Wood and Wood-Base Finish Flooring
Publisher: ASTM International
Year: 1999
ASTM A232/A232M-05 - Standard Specification for Chromium-Vanadium Alloy Steel Valve Spring Quality Wire
Publisher: ASTM International
Year: 2005
ASTM A529/A529M-05 - Standard Specification for High-Strength Carbon-Manganese Steel of Structural Quality
Publisher: ASTM International
Year: 2005
ASTM A877/A877M-05 - Standard Specification for Steel Wire, Chromium-Silicon Alloy Valve Spring Quality
Publisher: ASTM International
Year: 2005
ASTM A878/A878M-05 - Standard Specification for Steel Wire, Modified Chromium Vanadium Valve Spring Quality
Publisher: ASTM International
Year: 2005
ASTM B75M-99(2005) - Standard Specification for Seamless Copper Tube [Metric]
Publisher: ASTM International
Year: 2005
ASTM B159/B159M-05 - Standard Specification for Phosphor Bronze Wire
Publisher: ASTM International
Year: 2005
ASTM B455-05 - Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
Publisher: ASTM International
Year: 2005
ASTM B754-89(2005) - Standard Test Method for Measuring and Recording the Deviations from Flatness in Copper and Copper Alloy Strip
Publisher: ASTM International
Year: 2005
ASTM D6488-04e1 - Standard Terminology Relating to Print Problems
Publisher: ASTM International
Year: 2004
ASTM D2395-02 - Standard Test Methods for Specific Gravity of Wood and Wood-Based Materials
Publisher: ASTM International
Year: 2002
ASTM C583-05 - Standard Test Method for Modulus of Rupture of Refractory Materials at Elevated Temperatures
Publisher: ASTM International
Year: 2005
ASTM D2396-94(1999)e1 - Standard Test Methods for Powder-Mix Time of Poly(Vinyl Chloride) (PVC) Resins Using a Torque Rheometer
Publisher: ASTM International
Year: 1999
ASTM A240/A240M-05 - Standard Specification for Chromium and Chromium-Nickel Stainless Steel Plate, Sheet, and Strip for Pressure Vessels and for General Applications
Publisher: ASTM International
Year: 2005
ASTM A276-05 - Standard Specification for Stainless Steel Bars and Shapes
Publisher: ASTM International
Year: 2005
ASTM A541/A541M-05 - Standard Specification for Quenched and Tempered Carbon and Alloy Steel Forgings for Pressure Vessel Components
Publisher: ASTM International
Year: 2005
ASTM A709/A709M-04ae1 - Standard Specification for Carbon and High-Strength Low-Alloy Structural Steel Shapes, Plates, and Bars and Quenched-and-Tempered Alloy Structural Steel Plates for Bridges
Publisher: ASTM International
Year: 2004
ASTM B19-05 - Standard Specification for Cartridge Brass Sheet, Strip, Plate, Bar, and Disks
Publisher: ASTM International
Year: 2005
ASTM D4483-05 - Standard Practice for Evaluating Precision for Test Method Standards in the Rubber and Carbon Black Manufacturing Industries
Publisher: ASTM International
Year: 2005
ASTM D7124-05 - Standard Specification for Benzene for use with Zeolite Based Catalysts
Publisher: ASTM International
Year: 2005
ASTM F2420-05 - Standard Test Method for Determining Relative Humidity on the Surface of Concrete Floor Slabs Using Relative Humidity Probe Measurement and Insulated Hood
Publisher: ASTM International
Year: 2005
ASTM F2468-05 - Standard Classification for Specifying Silicone Adhesives and Sealants for Transportation Applications
Publisher: ASTM International
Year: 2005
ASTM A521-96(2001) - Standard Specification for Steel, Closed-Impression Die Forgings for General Industrial Use
Publisher: ASTM International
Year: 1996
ASTM D2402-01 - Standard Test Method for Water Retention of Textile Fibers (Centrifuge Procedure)
Publisher: ASTM International
Year: 2001
ASTM B2-00(2005)e1 - Standard Specification for Medium-Hard-Drawn Copper Wire
Publisher: ASTM International
Year: 2005
ASTM A479/A479M-05 - Standard Specification for Stainless Steel Bars and Shapes for Use in Boilers and Other Pressure Vessels
Publisher: ASTM International
Year: 2005
ASTM A484/A484M-05 - Standard Specification for General Requirements for Stainless Steel Bars, Billets, and Forgings
Publisher: ASTM International
Year: 2005
ASTM D5471-04e1 - Standard Specification for O-Xylene 980
Publisher: ASTM International
Year: 2004
ASTM F2255-05 - Standard Test Method for Strength Properties of Tissue Adhesives in Lap-Shear by Tension Loading
Publisher: ASTM International
Year: 2005
ASTM F2256-05 - Standard Test Method for Strength Properties of Tissue Adhesives in T-Peel by Tension Loading
Publisher: ASTM International
Year: 2005
ASTM D2414-01 - Standard Test Method for Carbon Black—Oil Absorption Number
Publisher: ASTM International
Year: 2001
ASTM F2258-05 - Standard Test Method for Strength Properties of Tissue Adhesives in Tension
Publisher: ASTM International
Year: 2005
ASTM A36/A36M-05 - Standard Specification for Carbon Structural Steel
Publisher: ASTM International
Year: 2005
ASTM B16/B16M-05 - Standard Specification for Free-Cutting Brass Rod, Bar and Shapes for Use in Screw Machines
Publisher: ASTM International
Year: 2005
ASTM D2415-98 - Standard Test Method for Ash in Coal Tar and Pitch
Publisher: ASTM International
Year: 1998
ASTM D5379/D5379M-05 - Standard Test Method for Shear Properties of Composite Materials by the V-Notched Beam Method
Publisher: ASTM International
Year: 2005
ASTM A1017/A1017M-05 - Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum-Tungsten
Publisher: ASTM International
Year: 2005
ASTM D5961/D5961M-05 - Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 2005
ASTM C1322-05a - Standard Practice for Fractography and Characterization of Fracture Origins in Advanced Ceramics
Publisher: ASTM International
Year: 2005
ASTM A328/A328M-05 - Standard Specification for Steel Sheet Piling
Publisher: ASTM International
Year: 2005
ASTM A421/A421M-05 - Standard Specification for Uncoated Stress-Relieved Steel Wire for Prestressed Concrete
Publisher: ASTM International
Year: 2005
ASTM A779/A779M-05 - Standard Specification for Steel Strand, Seven-Wire, Uncoated, Compacted, Stress-Relieved for Prestressed Concrete
Publisher: ASTM International
Year: 2005
ASTM A910/A910M-05 - Standard Specification for Uncoated, Weldless, 2- and 3-Wire Steel Strand for Prestressed Concrete
Publisher: ASTM International
Year: 2005
ASTM B86-04e1 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2004
ASTM B895-05 - Test Methods for Evaluating the Corrosion Resistance of Stainless Steel Powder Metallurgy (P/M) Parts/Specimens by Immersion in a Sodium Chloride Solution
Publisher: ASTM International
Year: 2005
ASTM D2422-97(2002) - Standard Classification of Industrial Fluid Lubricants by Viscosity System
Publisher: ASTM International
Year: 1997
ASTM D2426-93(1998) - Standard Test Method for Butadiene Dimer and Styrene in Butadiene Concentrates by Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM B883-05 - Standard Specification for Metal Injection Molding (MIM) Ferrous Materials
Publisher: ASTM International
Year: 2005
ASTM D6304-04ae1 - Standard Test Method for Determination of Water in Petroleum Products, Lubricating Oils, and Additives by Coulometric Karl Fisher Titration
Publisher: ASTM International
Year: 2004
ASTM A304-05 - Standard Specification for Carbon and Alloy Steel Bars Subject to End-Quench Hardenability Requirements
Publisher: ASTM International
Year: 2005
ASTM A336/A336M-05 - Standard Specification for Alloy Steel Forgings for Pressure and High-Temperature Parts
Publisher: ASTM International
Year: 2005
ASTM A551/A551M-05 - Standard Specification for Steel Tires
Publisher: ASTM International
Year: 2005
ASTM A789/A789M-05 - Standard Specification for Seamless and Welded Ferritic/Austenitic Stainless Steel Tubing for General Service
Publisher: ASTM International
Year: 2005
ASTM A790/A790M-05 - Standard Specification for Seamless and Welded Ferritic/Austenitic Stainless Steel Pipe
Publisher: ASTM International
Year: 2005
ASTM A961/A961M-05 - Standard Specification for Common Requirements for Steel Flanges, Forged Fittings, Valves, and Parts for Piping Applications
Publisher: ASTM International
Year: 2005
ASTM A982/A982M-05 - Standard Specification for Steel Forgings, Stainless, for Compressor and Turbine Airfoils
Publisher: ASTM International
Year: 2005
ASTM D1282-05 - Standard Test Method for Resistance to Airflow as an Indication of Average Fiber Diameter of Wool Top, Card Sliver, and Scoured Wool
Publisher: ASTM International
Year: 2005
ASTM D1334-05 - Standard Test Method for Wool Content of Raw Wool-Commercial Scale
Publisher: ASTM International
Year: 2005
ASTM D1566-05a - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2005
ASTM E359-00(2005) - Standard Test Methods for Analysis of Soda Ash (Sodium Carbonate)
Publisher: ASTM International
Year: 2005
ASTM C1407-98(2005) - Standard Practice for Calculating Areas, Volume, and Linear Change of Refractory Shapes
Publisher: ASTM International
Year: 2005
ASTM F2421-05 - Standard Test Method for Measurement of Resilient Floor Plank by Dial Gage
Publisher: ASTM International
Year: 2005
ASTM A508/A508M-05e1 - Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
Publisher: ASTM International
Year: 2004
ASTM B422-05 - Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
Publisher: ASTM International
Year: 2005
ASTM B570-05 - Standard Specification for Copper-Beryllium Alloy (UNS No. C17000 and C17200) Forgings and Extrusions
Publisher: ASTM International
Year: 2005
ASTM C43-05 - Standard Terminology of Structural Clay Products
Publisher: ASTM International
Year: 2005
ASTM E411-05 - Standard Test Method for Trace Quantities of Carbonyl Compounds with 2,4-Dinitrophenylhydrazine
Publisher: ASTM International
Year: 2005
ASTM D1210-05 - Standard Test Method for Fineness of Dispersion of Pigment-Vehicle Systems by Hegman-Type Gage
Publisher: ASTM International
Year: 2005
ASTM D1654-05 - Standard Test Method for Evaluation of Painted or Coated Specimens Subjected to Corrosive Environments
Publisher: ASTM International
Year: 2005
ASTM D6083-05 - Standard Specification for Liquid Applied Acrylic Coating Used in Roofing
Publisher: ASTM International
Year: 2005
ASTM A295/A295M-05 - Standard Specification for High-Carbon Anti-Friction Bearing Steel
Publisher: ASTM International
Year: 2005
ASTM C1425-05 - Standard Test Method for Interlaminar Shear Strength of 1-D and 2-D Continuous Fiber-Reinforced Advanced Ceramics at Elevated Temperatures
Publisher: ASTM International
Year: 2005
ASTM D2240-04e1 - Standard Test Method for Rubber Property—Durometer Hardness
Publisher: ASTM International
Year: 2004
ASTM D2441-95 - Standard Test Method for Hydrolyzable Chlorine Compounds in Chlorinated Aromatic Hydrocarbons (Askarels) by Refluxing (Withdrawn 2000)
Publisher: ASTM International
Year: 1994
ASTM D2442-75(2001) - Standard Specification for Alumina Ceramics for Electrical and Electronic Applications
Publisher: ASTM International
Year: 1975
ASTM B243-05a - Standard Terminology of Powder Metallurgy
Publisher: ASTM International
Year: 2005
ASTM A588/A588M-05 - Standard Specification for High-Strength Low-Alloy Structural Steel, up to 50 ksi [345 MPa] Minimum Yield Point, with Atmospheric Corrosion Resistance
Publisher: ASTM International
Year: 2005
ASTM B68M-99(2005) - Standard Specification for Seamless Copper Tube, Bright Annealed [Metric] (Withdrawn 2011)
Publisher: ASTM International
Year: 2005
ASTM B505/B505M-05 - Standard Specification for Copper-Base Alloy Continuous Castings
Publisher: ASTM International
Year: 2005
ASTM D904-99(2005) - Standard Practice for Exposure of Adhesive Specimens to Artificial Light
Publisher: ASTM International
Year: 2005
ASTM D1036-99(2005) - Standard Test Methods of Static Tests of Wood Poles
Publisher: ASTM International
Year: 2005
ASTM D1082-00(2005) - Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica
Publisher: ASTM International
Year: 2000
ASTM D1144-99(2005) - Standard Practice for Determining Strength Development of Adhesive Bonds
Publisher: ASTM International
Year: 2005
ASTM D1304-99(2005) - Standard Test Methods for Adhesives Relative to Their Use as Electrical Insulation
Publisher: ASTM International
Year: 2005
ASTM D1338-99(2005) - Standard Practice for Working Life of Liquid or Paste Adhesives by Consistency and Bond Strength
Publisher: ASTM International
Year: 2005
ASTM D1448-05 - Standard Test Method for Micronaire Reading of Cotton Fibers
Publisher: ASTM International
Year: 2005
ASTM D2118-05 - Standard Practice for Assigning a Standard Commercial Moisture Content for Wool and its' Products
Publisher: ASTM International
Year: 2005
ASTM D2252-05 - Standard Specification for Fineness of Types of Alpaca
Publisher: ASTM International
Year: 2005
ASTM D3039/D3039M-00e2 - Standard Test Method for Tensile Properties of Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2000
ASTM D5867-05 - Standard Test Methods for Measurement of Physical Properties of Cotton Fibers by High Volume Instruments
Publisher: ASTM International
Year: 2005
ASTM D6095-05 - Standard Test Method for Volume Resistivity for Extruded Crosslinked and Thermoplastic Semiconducting Conductor and Insulation Shielding Materials
Publisher: ASTM International
Year: 2005
ASTM D2448-85(2002) - Standard Test Method for Water-Soluble Salts in Pigments by Measuring the Specific Resistance of the Leachate of the Pigment
Publisher: ASTM International
Year: 1985
ASTM C271/C271M-05 - Standard Test Method for Density of Sandwich Core Materials
Publisher: ASTM International
Year: 2005
ASTM C366/C366M-05 - Standard Test Methods for Measurement of Thickness of Sandwich Cores
Publisher: ASTM International
Year: 2005
ASTM D1248-05 - Standard Specification for Polyethylene Plastics Extrusion Materials For Wire and Cable
Publisher: ASTM International
Year: 2005
ASTM D1435-05 - Standard Practice for Outdoor Weathering of Plastics
Publisher: ASTM International
Year: 2005
ASTM D2449-88(2001) - Standard Specification for Rubber Bales From Natural Sources—Limit on Coating
Publisher: ASTM International
Year: 1988
ASTM D2647-05 - Standard Specification for Crosslinkable Ethylene Plastics
Publisher: ASTM International
Year: 2005
ASTM D4101-05 - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2005
ASTM D4671-05 - Standard Test Method for Polyurethane Raw Materials Determination of Unsaturation of Polyols
Publisher: ASTM International
Year: 2005
ASTM D5629-05 - Standard Test Method for Polyurethane Raw Materials Determination of Acidity in Low-Acidity Aromatic Isocyanates and Polyurethane Prepolymers
Publisher: ASTM International
Year: 2005
ASTM D5857-05 - Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Publisher: ASTM International
Year: 2005
ASTM D5866-05 - Standard Test Method for Neps in Cotton Fibers (AFIS-N Instrument)
Publisher: ASTM International
Year: 2005
ASTM D5967-99a - Standard Test Method for Evaluation of Diesel Engine Oils in T-8 Diesel Engine
Publisher: ASTM International
Year: 1999
ASTM D5948-05 - Standard Specification for Molding Compounds, Thermosetting
Publisher: ASTM International
Year: 2005
ASTM D6339-05 - Standard Specification for Syndiotactic Polystyrene Molding and Extrusion (SPS)
Publisher: ASTM International
Year: 2005
ASTM D6437-05 - Standard Test Method for Polyurethane Raw Materials: alkalinity in Low-Alkalinity Polyols (Determination of CPR values of Polyols)
Publisher: ASTM International
Year: 2005
ASTM D6779-05 - Standard Classification System for Polyamide Molding and Extrusion Materials (PA)
Publisher: ASTM International
Year: 2005
ASTM D7038-05 - Standard Test Method for Evaluation of Moisture Corrosion Resistance of Automotive Gear Lubricants
Publisher: ASTM International
Year: 2005
ASTM D1445-05 - Standard Test Method for Breaking Strength and Elongation of Cotton Fibers (Flat Bundle Method)
Publisher: ASTM International
Year: 2005
ASTM D4819-96(2005) - Standard Specification for Flexible Cellular Materials Made From Polyolefin Plastics
Publisher: ASTM International
Year: 2005
ASTM D4927-05 - Standard Test Methods for Elemental Analysis of Lubricant and Additive Components—Barium, Calcium, Phosphorus, Sulfur, and Zinc by Wavelength-Dispersive X-Ray Fluorescence Spectroscopy
Publisher: ASTM International
Year: 2005
ASTM D6109-05 - Standard Test Methods for Flexural Properties of Unreinforced and Reinforced Plastic Lumber and Related Products
Publisher: ASTM International
Year: 2005
ASTM D7061-05a - Standard Test Method for Measuring n -Heptane Induced Phase Separation of Asphaltene-Containing Heavy Fuel Oils as Separability Number by an Optical Scanning Device
Publisher: ASTM International
Year: 2005
ASTM B94-05 - Standard Specification for Magnesium-Alloy Die Castings
Publisher: ASTM International
Year: 2005
ASTM C488-05 - Standard Test Method for Conducting Exterior Exposure Tests of Finishes for Thermal Insulation
Publisher: ASTM International
Year: 2005
ASTM D2918-99(2005) - Standard Test Method for Durability Assessment of Adhesive Joints Stressed in Peel
Publisher: ASTM International
Year: 2005
ASTM D3166-99(2005) - Standard Test Method for Fatigue Properties of Adhesives in Shear by Tension Loading (Metal/Metal)
Publisher: ASTM International
Year: 2005
ASTM D3433-99(2005) - Standard Test Method for Fracture Strength in Cleavage of Adhesives in Bonded Metal Joints
Publisher: ASTM International
Year: 2005
ASTM D3930-93a(2005) - Standard Specification for Adhesives for Wood-Based Materials for Construction of Manufactured Homes
Publisher: ASTM International
Year: 2005
ASTM D3931-93a(2005) - Standard Test Method for Determining Strength of Gap-Filling Adhesive Bonds in Shear by Compression Loading
Publisher: ASTM International
Year: 2005
ASTM D4688-99(2005) - Standard Test Method for Evaluating Structural Adhesives for Finger Jointing Lumber
Publisher: ASTM International
Year: 2005
ASTM F519-05 - Standard Test Method for Mechanical Hydrogen Embrittlement Evaluation of Plating Processes and Service Environments
Publisher: ASTM International
Year: 2005
ASTM D2454-95(2002) - Standard Practice for Determining the Effect of Overbaking on Organic Coatings
Publisher: ASTM International
Year: 1995
ASTM D2455-89(1996)e1 - Standard Test Method for Identification of Carboxylic Acids in Alkyd Resins (Withdrawn 2005)
Publisher: ASTM International
Year: 1995
ASTM D2456-91(1997)e1 - Standard Test Method for Identification of Polyhydric Alcohols in Alkyd Resins (Withdrawn 2006)
Publisher: ASTM International
Year: 1996
ASTM D2457-97 - Standard Test Method for Specular Gloss of Plastic Films and Solid Plastics
Publisher: ASTM International
Year: 1997
ASTM C1106-00(2005) - Standard Test Methods for Chemical Resistance and Physical Properties of Carbon Brick
Publisher: ASTM International
Year: 2005
ASTM C1181-00(2005) - Standard Test Methods for Compressive Creep of Chemical-Resistant Polymer Machinery Grouts
Publisher: ASTM International
Year: 2005
ASTM D898-05 - Standard Test Method for Applied Weight Per Unit Area of Dried Adhesive Solids (Withdrawn 2006)
Publisher: ASTM International
Year: 2005
ASTM D5133-05 - Standard Test Method for Low Temperature, Low Shear Rate, Viscosity/Temperature Dependence of Lubricating Oils Using a Temperature-Scanning Technique
Publisher: ASTM International
Year: 2005
ASTM D6253-05 - Standard Practice for Treatment and/or Marking of Wood Packaging Materials
Publisher: ASTM International
Year: 2005
ASTM D4800-94(2005) - Standard Guide for Classifying and Specifying Adhesives
Publisher: ASTM International
Year: 2005
ASTM D2462-90(2001) - Standard Test Method for Moisture in Wool by Distillation With Toluene
Publisher: ASTM International
Year: 1990
ASTM D1780-05 - Standard Practice for Conducting Creep Tests of Metal-to-Metal Adhesives
Publisher: ASTM International
Year: 2005
ASTM D7087-05 - Standard Test Method for An Imaging Technique to Measure Rust Creepage at Scribe on Coated Test Panels Subjected to Corrosive Environments
Publisher: ASTM International
Year: 2005
ASTM A529/A529M-01 - Standard Specification for High-Strength Carbon-Manganese Steel of Structural Quality
Publisher: ASTM International
Year: 2001
ASTM D2463-95(2001) - Standard Test Method for Drop Impact Resistance of Blow-Molded Thermoplastic Containers
Publisher: ASTM International
Year: 1994
ASTM C56-05 - Standard Specification for Structural Clay Nonloadbearing Tile
Publisher: ASTM International
Year: 2005
ASTM D2646-05 - Standard Test Methods for Backing Fabric Characteristics of Pile Yarn Floor Coverings
Publisher: ASTM International
Year: 2005
ASTM D4761-05 - Standard Test Methods for Mechanical Properties of Lumber and Wood-Base Structural Material
Publisher: ASTM International
Year: 2005
ASTM D2464-99 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
Publisher: ASTM International
Year: 1999
ASTM D6439-05 - Standard Guide for Cleaning, Flushing, and Purification of Steam, Gas, and Hydroelectric Turbine Lubrication Systems
Publisher: ASTM International
Year: 2005
ASTM F1044-05 - Standard Test Method for Shear Testing of Calcium Phosphate Coatings and Metallic Coatings
Publisher: ASTM International
Year: 2005
ASTM D2471-99 - Standard Test Method for Gel Time and Peak Exothermic Temperature of Reacting Thermosetting Resins (Withdrawn 2008)
Publisher: ASTM International
Year: 1999
ASTM D2472-00 - Standard Specification for Sulfur Hexafluoride
Publisher: ASTM International
Year: 2000
ASTM D2474-92 - Specification for Vinyl Chloride Copolymer Resins (Withdrawn 1999)
Publisher: ASTM International
Year: 1991
ASTM D2475-01 - Standard Specification for Felt
Publisher: ASTM International
Year: 2001
ASTM F1147-05 - Standard Test Method for Tension Testing of Calcium Phosphate and Metal Coatings
Publisher: ASTM International
Year: 2005
ASTM F1160-05 - Standard Test Method for Shear and Bending Fatigue Testing of Calcium Phosphate and Metallic Medical and Composite Calcium Phosphate/Metallic Coatings
Publisher: ASTM International
Year: 2005
ASTM D4485-05e1 - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2005
ASTM A6/A6M-05 - Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
Publisher: ASTM International
Year: 2005
ASTM D1084-97(2005) - Standard Test Methods for Viscosity of Adhesives
Publisher: ASTM International
Year: 2005
ASTM D4690-99(2005) - Standard Specification for Urea-Formaldehyde Resin Adhesives
Publisher: ASTM International
Year: 2005
ASTM D5215-93(2005) - Standard Test Method for Instrumental Evaluation of Staining of Vinyl Flooring by Adhesives
Publisher: ASTM International
Year: 2005
ASTM D5570-94(2005) - Standard Test Method for Water Resistance of Tape and Adhesives Used as Box Closure
Publisher: ASTM International
Year: 2005
ASTM D5574-94(2005) - Standard Test Methods for Establishing Allowable Mechanical Properties of Wood-Bonding Adhesives for Design of Structural Joints
Publisher: ASTM International
Year: 2005
ASTM E938-05 - Standard Test Method for Effectiveness of Liquid, Gel, or Cream Insecticides Against Adult Human Lice
Publisher: ASTM International
Year: 2005
ASTM A709/A709M-05 - Standard Specification for Structural Steel for Bridges
Publisher: ASTM International
Year: 2005
ASTM B249/B249M-04e1 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings
Publisher: ASTM International
Year: 2004
ASTM B250/B250M-01e1 - Standard Specification for General Requirements for Wrought Copper Alloy Wire
Publisher: ASTM International
Year: 2001
ASTM D7136/D7136M-05 - Standard Test Method for Measuring the Damage Resistance of a Fiber-Reinforced Polymer Matrix Composite to a Drop-Weight Impact Event
Publisher: ASTM International
Year: 2005
ASTM D7137/D7137M-05 - Standard Test Method for Compressive Residual Strength Properties of Damaged Polymer Matrix Composite Plates
Publisher: ASTM International
Year: 2005
ASTM D2485-91(2000) - Standard Test Methods for Evaluating Coatings For High Temperature Service
Publisher: ASTM International
Year: 2000
ASTM D2486-00 - Standard Test Methods for Scrub Resistance of Wall Paints
Publisher: ASTM International
Year: 2000
ASTM B831-05 - Standard Test Method for Shear Testing of Thin Aluminum Alloy Products
Publisher: ASTM International
Year: 2005
ASTM D2494-96 - Standard Test Method for Commercial Mass of a Shipment of Yarn or Man-Made Staple Fiber or Tow
Publisher: ASTM International
Year: 1996
ASTM D751-00e1 - Standard Test Methods for Coated Fabrics
Publisher: ASTM International
Year: 2000
ASTM D3838-05 - Standard Test Method for pH of Activated Carbon
Publisher: ASTM International
Year: 2005
ASTM D2495-01 - Standard Test Method for Moisture in Cotton by Oven-Drying
Publisher: ASTM International
Year: 2001
ASTM B240-04e1 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloys in Ingot Form for Foundry and Die Castings
Publisher: ASTM International
Year: 2004
ASTM B914-03e2 - Standard Practice for Color Codes on Zinc and Zinc Alloy Ingot for Use in Hot-Dip Galvanizing of Steel
Publisher: ASTM International
Year: 2003
ASTM D5266-99(2005) - Standard Practice for Estimating the Percentage of Wood Failure in Adhesive Bonded Joints
Publisher: ASTM International
Year: 2005
ASTM D5573-99(2005) - Standard Practice for Classifying Failure Modes in Fiber-Reinforced-Plastic (FRP) Joints
Publisher: ASTM International
Year: 2005
ASTM D5751-99(2005) - Standard Specification for Adhesives Used for Laminate Joints in Nonstructural Lumber Products
Publisher: ASTM International
Year: 2005
ASTM D5760-05 - Standard Specification for Performance of Manual Transmission Gear Lubricants
Publisher: ASTM International
Year: 2005
ASTM D6465-99(2005) - Standard Guide for Selecting Aerospace and General Purpose Adhesives and Sealants
Publisher: ASTM International
Year: 2005
ASTM D2497-01 - Standard Tolerances for Man-Made Organic-Base Filament Single Yarns
Publisher: ASTM International
Year: 2001
ASTM D7110-05 - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2005
ASTM D6411/D6411M-99(2005) - Standard Specification for Slicone Rubber Room Temperature Vulcanizing Low Outgassing Materials
Publisher: ASTM International
Year: 2005
ASTM B86-04e2 - Standard Specification for Zinc and Zinc-Aluminum (ZA) Alloy Foundry and Die Castings
Publisher: ASTM International
Year: 2004
ASTM D2505-88(1998) - Standard Test Method for Ethylene, Other Hydrocarbons, and Carbon Dioxide in High-Purity Ethylene by Gas Chromatography
Publisher: ASTM International
Year: 1998
ASTM E1073-01(2005) - Standard Test Method for Obtaining a Pharmacological Profile with Mice (Withdrawn 2010)
Publisher: ASTM International
Year: 2005
ASTM A20/A20M-05 - Standard Specification for General Requirements for Steel Plates for Pressure Vessels
Publisher: ASTM International
Year: 2005
ASTM A781/A781M-05 - Standard Specification for Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2005
ASTM D4122-05a - Standard Practice for Carbon Black—Evaluation of an Industry Reference Black
Publisher: ASTM International
Year: 2005
ASTM A532/A532M-93a(1999)e1 - Standard Specification for Abrasion-Resistant Cast Irons
Publisher: ASTM International
Year: 1999
ASTM D6915-05a - Standard Practice for Carbon Black—Evaluation of Standard Reference Blacks
Publisher: ASTM International
Year: 2005
ASTM E609-05 - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2005
ASTM E866-05 - Standard Specification for Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded in Honeycomb Shelter Panels
Publisher: ASTM International
Year: 2005
ASTM E937-93(2005) - Standard Test Method for Corrosion of Steel by Sprayed Fire-Resistive Material (SFRM) Applied to Structural Members
Publisher: ASTM International
Year: 2005
ASTM D2509-93(1998) - Standard Test Method for Measurement of Load-Carrying Capacity of Lubricating Grease (Timken Method)
Publisher: ASTM International
Year: 1998
ASTM D2510-94(1998) - Standard Test Method for Adhesion of Solid Film Lubricants
Publisher: ASTM International
Year: 1998
ASTM D2511-93(1998)e1 - Standard Test Method for Thermal Shock Sensitivity of Solid Film Lubricants
Publisher: ASTM International
Year: 1998
ASTM E1826-05 - Standard Specification for Low Volatile Organic Compound (VOC) Corrosion-Inhibiting Adhesive Primer for Aluminum Alloys to Be Adhesively Bonded
Publisher: ASTM International
Year: 2005
ASTM F2328-05 - Standard Test Method for Determining Decarburization and Carburization in Hardened and Tempered Threaded Steel Bolts, Screws and Studs
Publisher: ASTM International
Year: 2005
ASTM G39-99(2005) - Standard Practice for Preparation and Use of Bent-Beam Stress-Corrosion Test Specimens
Publisher: ASTM International
Year: 2005
ASTM G44-99(2005) - Standard Practice for Exposure of Metals and Alloys by Alternate Immersion in Neutral 3.5% Sodium Chloride Solution
Publisher: ASTM International
Year: 2005
ASTM G46-94(2005) - Standard Guide for Examination and Evaluation of Pitting Corrosion
Publisher: ASTM International
Year: 2005
ASTM G64-99(2005) - Standard Classification of Resistance to Stress-Corrosion Cracking of Heat-Treatable Aluminum Alloys
Publisher: ASTM International
Year: 2005
ASTM G66-99(2005) - Standard Test Method for Visual Assessment of Exfoliation Corrosion Susceptibility of 5XXX Series Aluminum Alloys (ASSET Test)
Publisher: ASTM International
Year: 2005
ASTM A29/A29M-05 - Standard Specification for Steel Bars, Carbon and Alloy, Hot-Wrought, General Requirements for
Publisher: ASTM International
Year: 2005
ASTM A148/A148M-05 - Standard Specification for Steel Castings, High Strength, for Structural Purposes
Publisher: ASTM International
Year: 2005
ASTM A323-05 - Standard Specification for Ferroboron
Publisher: ASTM International
Year: 2005
ASTM A481-05 - Standard Specification for Chromium Metal
Publisher: ASTM International
Year: 2005
ASTM A482-05 - Standard Specification for Ferrochrome-Silicon
Publisher: ASTM International
Year: 2005
ASTM A560/A560M-05 - Standard Specification for Castings, Chromium-Nickel Alloy
Publisher: ASTM International
Year: 2005
ASTM A738/A738M-05 - Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
Publisher: ASTM International
Year: 2005
ASTM A911/A911M-05 - Standard Specification for Uncoated, Stress-Relieved Steel Bars for Prestressed Concrete Ties
Publisher: ASTM International
Year: 2005
ASTM D531-00(2005) - Standard Test Method for Rubber Property-Pusey and Jones Indentation
Publisher: ASTM International
Year: 2005
ASTM D814-95(2005) - Standard Test Method for Rubber Property- Vapor Transmission of Volatile Liquids
Publisher: ASTM International
Year: 2005
ASTM D865-99(2005) - Standard Test Method for Rubber-Deterioration by Heating in Air (Test Tube Enclosure)
Publisher: ASTM International
Year: 2005
ASTM D991-89(2005) - Standard Test Method for Rubber Property-Volume Resistivity Of Electrically Conductive and Antistatic Products
Publisher: ASTM International
Year: 2005
ASTM D1418-05 - Standard Practice for Rubber and Rubber Latices-Nomenclature
Publisher: ASTM International
Year: 2005
ASTM D1513-05 - Standard Test Method for Carbon Black, Pelleted—Pour Density
Publisher: ASTM International
Year: 2005
ASTM D1813-00(2005) - Standard Test Method for Measuring Thickness of Leather Test Specimens
Publisher: ASTM International
Year: 2005
ASTM D2518-99 - Standard Specification for Woven Glass Fabrics for Electrical Insulation
Publisher: ASTM International
Year: 1999
ASTM D1814-70(2005) - Standard Test Method for Measuring Thickness of Leather Units
Publisher: ASTM International
Year: 2005
ASTM D1815-00(2005) - Standard Test Method for Water Absorption (Static) of Vegetable Tanned Leather
Publisher: ASTM International
Year: 2005
ASTM D2000-05 - Standard Classification System for Rubber Products in Automotive Applications
Publisher: ASTM International
Year: 2005
ASTM D2207-00(2005) - Standard Test Method for Bursting Strength of Leather by the Ball Method
Publisher: ASTM International
Year: 2005
ASTM D2347-00(2005) - Standard Test Method for Measuring Area of Leather Test Specimens
Publisher: ASTM International
Year: 2005
ASTM D2702-05 - Standard Practice for Rubber Chemicals-Determination of Infrared Absorption Characteristics
Publisher: ASTM International
Year: 2005
ASTM D4295-89(2005) - Standard Classification for Rubber Compounding Materials-Zinc Oxide
Publisher: ASTM International
Year: 2005
ASTM D4572-89(2005) - Standard Test Method for Rubber Chemicals-Wet Sieve Analysis of Sulfur
Publisher: ASTM International
Year: 2005
ASTM D4575-99(2005) - Standard Test Methods for Rubber Deterioration—Reference and Alternative Method(s) for Determining Ozone Level in Laboratory Test Chambers
Publisher: ASTM International
Year: 2005
ASTM D4704-00(2005) - Standard Test Method for Tearing Strength, Tongue Tear of Leather
Publisher: ASTM International
Year: 2005
ASTM D4705-00(2005) - Standard Test Method for Stitch Tear Strength of Leather, Double Hole
Publisher: ASTM International
Year: 2005
ASTM D4817-88(2005) - Standard Classification for Rubber Compounding Materials-Stearic Acid
Publisher: ASTM International
Year: 2005
ASTM D4818-89(2005) - Standard Classification for Rubber Compounding Materials-Vulcanization Accelerators
Publisher: ASTM International
Year: 2005
ASTM D4924-89(2005) - Standard Classification for Petroleum Waxes for Use in Rubber Compounding
Publisher: ASTM International
Year: 2005
ASTM D5052-00(2005) - Standard Test Method for Permeability of Leather to Water Vapor
Publisher: ASTM International
Year: 2005
ASTM D5667-95(2005) - Standard Test Method for Rubber From Synthetic Sources-Total and Water Soluble Ash
Publisher: ASTM International
Year: 2005
ASTM D6086-05 - Standard Test Method for Carbon Black—Void Volume (VV)
Publisher: ASTM International
Year: 2005
ASTM D6182-00(2005) - Standard Test Method for Flexibility and Adhesion of Finish on Leather
Publisher: ASTM International
Year: 2005
ASTM D6183-00(2005) - Standard Test Method for Tackiness of Finish on Leather
Publisher: ASTM International
Year: 2005
ASTM E649-00(2005) - Standard Test Method for Bromine in Chlorine
Publisher: ASTM International
Year: 2005
ASTM A533/A533M-93(1999) - Standard Specification for Pressure Vessel Plates, Alloy Steel, Quenched and Tempered, Manganese-Molybdenum and Manganese-Molybdenum-Nickel
Publisher: ASTM International
Year: 1999
ASTM E1597-05 - Standard Test Method for Saltwater Pressure Immersion and Temperature Testing of Photovoltaic Modules for Marine Environments
Publisher: ASTM International
Year: 2005
ASTM F1941M-05 - Standard Specification for Electrodeposited Coatings on Threaded Fasteners [Metric]
Publisher: ASTM International
Year: 2005
ASTM A351/A351M-05 - Standard Specification for Castings, Austenitic, Austenitic-Ferritic (Duplex), for Pressure-Containing Parts
Publisher: ASTM International
Year: 2005
ASTM A568/A568M-05 - Standard Specification for Steel, Sheet, Carbon, and High-Strength, Low-Alloy, Hot-Rolled and Cold-Rolled, General Requirements for
Publisher: ASTM International
Year: 2005
ASTM A645/A645M-05 - Standard Specification for Pressure Vessel Plates, Five Percent Nickel Alloy Steel, Specially Heat Treated
Publisher: ASTM International
Year: 2005
ASTM D1765-05 - Standard Classification System for Carbon Blacks Used in Rubber Products
Publisher: ASTM International
Year: 2005
ASTM D1838-05 - Standard Test Method for Copper Strip Corrosion by Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2005
ASTM D2211-00(2005) - Standard Test Method for Elongation of Leather
Publisher: ASTM International
Year: 2005
ASTM D2212-00(2005) - Standard Test Method for Slit Tear Resistance of Leather
Publisher: ASTM International
Year: 2005
ASTM D3157-05 - Standard Test Method for Rubber from Natural Sources—Color
Publisher: ASTM International
Year: 2005
ASTM D3389-05 - Standard Test Method for Coated Fabrics Abrasion Resistance (Rotary Platform Abrader)
Publisher: ASTM International
Year: 2005
ASTM D7097-05 - Standard Test Method for Determination of Moderately High Temperature Piston Deposits by Thermo-Oxidation Engine Oil Simulation Test-TEOST MHT
Publisher: ASTM International
Year: 2005
ASTM F2476-05 - Test Method for the Determination of Carbon Dioxide Gas Transmission Rate (Co 2TR) Through Barrier Materials Using An Infrared Detecto
Publisher: ASTM International
Year: 2005
ASTM D2525-90(2001) - Standard Practice for Sampling Wool for Moisture
Publisher: ASTM International
Year: 2000
ASTM D2534-88(1999) - Standard Test Method for Coefficient of Kinetic Friction for Wax Coatings
Publisher: ASTM International
Year: 1999
ASTM A881/A881M-05 - Standard Specification for Steel Wire, Deformed, Stress-Relieved or Low-Relaxation for Prestressed Concrete Railroad Ties
Publisher: ASTM International
Year: 2005
ASTM A1008/A1008M-05 - Standard Specification for Steel, Sheet, Cold-Rolled, Carbon, Structural, High-Strength Low-Alloy, High-Strength Low-Alloy with Improved Formability, Solution Hardened, and Bake Hardenable
Publisher: ASTM International
Year: 2005
ASTM C143/C143M-05 - Standard Test Method for Slump of Hydraulic Cement Concrete
Publisher: ASTM International
Year: 2005
ASTM D198-05 - Standard Test Methods of Static Tests of Lumber in Structural Sizes
Publisher: ASTM International
Year: 2005
ASTM A534-01 - Standard Specification for Carburizing Steels for Anti-Friction Bearings
Publisher: ASTM International
Year: 2001
ASTM D2538-95(2001) - Standard Practice for Fusion of Poly(Vinyl Chloride) (PVC) Compounds Using a Torque Rheometer
Publisher: ASTM International
Year: 1995
ASTM D5453-05 - Standard Test Method for Determination of Total Sulfur in Light Hydrocarbons, Motor Fuels and Oils by Ultraviolet Fluorescence
Publisher: ASTM International
Year: 2005
ASTM D5704-05 - Standard Test Method for Evaluation of the Thermal and Oxidative Stability of Lubricating Oils Used for Manual Transmissions and Final Drive Axles
Publisher: ASTM International
Year: 2005
ASTM D7032-05 - Standard Specification for Establishing Performance Ratings for Wood-Plastic Composite Deck Boards and Guardrail Systems (Guards or Handrails)
Publisher: ASTM International
Year: 2005
ASTM D7098-05 - Standard Test Method for Oxidation Stability of Lubricants by Thin-Film Oxygen Uptake (TFOUT) Catalyst B
Publisher: ASTM International
Year: 2005
ASTM A370-05 - Standard Test Methods and Definitions for Mechanical Testing of Steel Products
Publisher: ASTM International
Year: 2005
ASTM A987-05 - Standard Test Method for Measuring Shape Characteristics of Tin Mill Products
Publisher: ASTM International
Year: 2005
ASTM D56-05 - Standard Test Method for Flash Point by Tag Closed Cup Tester
Publisher: ASTM International
Year: 2005
ASTM D1294-05 - Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4-mm) Gage Length
Publisher: ASTM International
Year: 2005
ASTM D3828-05 - Standard Test Methods for Flash Point by Small Scale Closed Cup Tester
Publisher: ASTM International
Year: 2005
ASTM A385-05 - Standard Practice for Providing High-Quality Zinc Coatings (Hot-Dip)
Publisher: ASTM International
Year: 2005
ASTM A902-05 - Standard Terminology Relating to Metallic Coated Steel Products
Publisher: ASTM International
Year: 2005
ASTM B770-05 - Standard Specification for Copper-Beryllium Alloy Sand Castings for General Applications
Publisher: ASTM International
Year: 2005
ASTM E350-95(2005) - Standard Test Methods for Chemical Analysis of Carbon Steel, Low-Alloy Steel, Silicon Electrical Steel, Ingot Iron, and Wrought Iron
Publisher: ASTM International
Year: 2005
ASTM D3679-05 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) Siding
Publisher: ASTM International
Year: 2005
ASTM D4689-99(2005) - Standard Specification for Adhesive, Casein-Type
Publisher: ASTM International
Year: 2005
ASTM D5712-99e1 - Standard Test Method for Analysis of Aqueous Extractable Protein in Natural Rubber and Its Products Using the Modified Lowry Method
Publisher: ASTM International
Year: 1999
ASTM D5774-95(2004)e2 - Standard Test Methods for Rubber-Chemical Analysis of Extractables
Publisher: ASTM International
Year: 2004
ASTM D2556-93a(1997) - Standard Test Method for Apparent Viscosity of Adhesives Having Shear-Rate-Dependent Flow Properties
Publisher: ASTM International
Year: 1996
ASTM D2557-98 - Standard Test Method for Tensile-Shear Strength of Adhesives in the Subzero Temperature Range from -267.8 to -55°C (-450 to -67°F)
Publisher: ASTM International
Year: 1998
ASTM D800-05 - Standard Test Methods of Chemical Analysis of Industrial Metal Cleaning Compositions
Publisher: ASTM International
Year: 2005
ASTM A535-85 - Specification for Special-Quality Ball and Roller Bearing Steel (Withdrawn 1998)
Publisher: ASTM International
Year: 1984
ASTM D1568-05 - Standard Test Methods for Sampling and Chemical Analysis of Alkylbenzene Sulfonates
Publisher: ASTM International
Year: 2005
ASTM D1569-05 - Standard Test Methods for Detergent Alkylate
Publisher: ASTM International
Year: 2005
ASTM D2798-05 - Standard Test Method for Microscopical Determination of the Vitrinite Reflectance of Coal
Publisher: ASTM International
Year: 2005
ASTM D5061-05 - Standard Test Method for Microscopical Determination of the Textural Components of Metallurgical Coke
Publisher: ASTM International
Year: 2005
ASTM D7110-05a - Standard Test Method for Determining the Viscosity-Temperature Relationship of Used and Soot-Containing Engine Oils at Low Temperatures
Publisher: ASTM International
Year: 2005
ASTM D7139-05 - Standard Terminology for Cotton Fibers
Publisher: ASTM International
Year: 2005
ASTM E1077-01(2005) - Standard Test Methods for Estimating the Depth of Decarburization of Steel Specimens
Publisher: ASTM International
Year: 2005
ASTM D2563-94(2002)e1 - Standard Practice for Classifying Visual Defects in Glass-Reinforced Plastic Laminate Parts
Publisher: ASTM International
Year: 1994
ASTM A380-99(2005) - Standard Practice for Cleaning, Descaling, and Passivation of Stainless Steel Parts, Equipment, and Systems
Publisher: ASTM International
Year: 2005
ASTM F1130-99(2005) - Standard Practice for Inspecting the Coating System of a Ship
Publisher: ASTM International
Year: 2005
ASTM F1428-92(2005) - Standard Specification for Aluminum Particle-Filled Basecoat/Organic or Inorganic Topcoat, Corrosion Protective Coatings for Fasteners
Publisher: ASTM International
Year: 2005
ASTM C1029-05 - Standard Specification for Spray-Applied Rigid Cellular Polyurethane Thermal Insulation
Publisher: ASTM International
Year: 2005
ASTM D6476-05 - Standard Test Method for Determining Dynamic Air Permeability of Inflatable Restraint Fabrics
Publisher: ASTM International
Year: 2005
ASTM A320/A320M-05 - Standard Specification for Alloy-Steel and Stainless Steel Bolting Materials for Low-Temperature Service
Publisher: ASTM International
Year: 2005
ASTM D2565-99 - Standard Practice for Xenon Arc Exposure of Plastics Intended for Outdoor Applications
Publisher: ASTM International
Year: 1999
ASTM C957-05 - Standard Specification for High-Solids Content, Cold Liquid-Applied Elastomeric Waterproofing Membrane With Integral Wearing Surface
Publisher: ASTM International
Year: 2005
ASTM D1681-05 - Standard Test Method for Synthetic Anionic Active Ingredient in Detergents by Cationic Titration Procedure
Publisher: ASTM International
Year: 2005
ASTM A227/A227M-99(2005) - Standard Specification for Steel Wire, Cold-Drawn for Mechanical Springs
Publisher: ASTM International
Year: 2005
ASTM A229/A229M-99(2005) - Standard Specification for Steel Wire, Oil-Tempered for Mechanical Springs
Publisher: ASTM International
Year: 2005
ASTM A463/A463M-05 - Standard Specification for Steel Sheet, Aluminum-Coated, by the Hot-Dip Process
Publisher: ASTM International
Year: 2005
ASTM A917-05 - Standard Specification for Steel Sheet, Coated by the Electrolytic Process for Applications Requiring Designation of the Coating Mass on Each Surface (General Requirements)
Publisher: ASTM International
Year: 2005
ASTM A1003/A1003M-05 - Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members
Publisher: ASTM International
Year: 2005
ASTM A1011/A1011M-05 - Standard Specification for Steel, Sheet and Strip, Hot-Rolled, Carbon, Structural, High-Strength Low-Alloy and High-Strength Low-Alloy with Improved Formability
Publisher: ASTM International
Year: 2005
ASTM C1171-05 - Standard Test Method for Quantitatively Measuring the Effect of Thermal Shock and Thermal Cycling on Refractories
Publisher: ASTM International
Year: 2005
ASTM D127-05 - Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
Publisher: ASTM International
Year: 2005
ASTM D4485-05a - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2005
Search Within Materials and Chemicals