ASTM C390-02 - Standard Practice for Sampling and Acceptance of Thermal Insulation Lots
Publisher: ASTM International
Year: 2002
ASTM C1543-02 - Standard Test Method for Determining the Penetration of Chloride Ion into Concrete by Ponding
Publisher: ASTM International
Year: 2002
ASTM D92-02a - Standard Test Method for Flash and Fire Points by Cleveland Open Cup Tester
Publisher: ASTM International
Year: 2002
ASTM D1272-56(2002) - Standard Specification for Pentachlorophenol (Withdrawn 2006)
Publisher: ASTM International
Year: 1956
ASTM D2564-02 - Standard Specification for Solvent Cements for Poly(Vinyl Chloride) (PVC) Plastic Piping Systems
Publisher: ASTM International
Year: 2002
ASTM D3138-02 - Standard Specification for Solvent Cements for Transition Joints Between Acrylonitrile-Butadiene-Styrene (ABS) and Poly(Vinyl Chloride) (PVC) Non-Pressure Piping Components
Publisher: ASTM International
Year: 2002
ASTM D6813-02 - Standard Guide for Performance Evaluation of Hydraulic Fluids for Piston Pumps
Publisher: ASTM International
Year: 2002
ASTM E2225-02 - Standard Guide for Forensic Examination of Fabrics and Cordage
Publisher: ASTM International
Year: 2002
ASTM F656-02 - Standard Specification for Primers for Use in Solvent Cement Joints of Poly(Vinyl Chloride) (PVC) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 2002
ASTM C754-00 - Standard Specification for Installation of Steel Framing Members to Receive Screw-Attached Gypsum Panel Products
Publisher: ASTM International
Year: 2000
ASTM F1110-02 - Standard Test Method for Sandwich Corrosion Test
Publisher: ASTM International
Year: 2002
ASTM F2115-02a - Standard Specification for Motorized Treadmills
Publisher: ASTM International
Year: 2002
ASTM A1025-02 - Standard Specification for Ferroalloys, General Requirements
Publisher: ASTM International
Year: 2002
ASTM C76-02 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2002
ASTM C76M-02 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2002
ASTM C822-02a - Standard Terminology Relating to Concrete Pipe and Related Products
Publisher: ASTM International
Year: 2002
ASTM D1761-88(2000)e1 - Standard Test Methods for Mechanical Fasteners in Wood
Publisher: ASTM International
Year: 1988
ASTM D2633-02 - Standard Test Methods for Thermoplastic Insulations and Jackets for Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D3359-02 - Standard Test Methods for Measuring Adhesion by Tape Test
Publisher: ASTM International
Year: 2002
ASTM D3925-02 - Standard Practice for Sampling Liquid Paints and Related Pigmented Coatings
Publisher: ASTM International
Year: 2002
ASTM C755-97 - Standard Practice for Selection of Vapor Retarders for Thermal Insulation
Publisher: ASTM International
Year: 1996
ASTM D4427-92(2002)e1 - Standard Classification of Peat Samples by Laboratory Testing
Publisher: ASTM International
Year: 1992
ASTM D5982-02 - Standard Test Method for Determining Cement Content of Fresh Soil-Cement (Heat of Neutralization Method)
Publisher: ASTM International
Year: 2002
ASTM D6023-02 - Standard Test Method for Unit Weight, Yield, Cement Content, and Air Content (Gravimetric) of Controlled Low Strength Material (CLSM)
Publisher: ASTM International
Year: 2002
ASTM D6024-02 - Standard Test Method for Ball Drop on Controlled Low Strength Material (CLSM) to Determine Suitability for Load Application
Publisher: ASTM International
Year: 2002
ASTM D6035-02 - Standard Test Method for Determining the Effect of Freeze-Thaw on Hydraulic Conductivity of Compacted or Undisturbed Soil Specimens Using a Flexible Wall Permeameter
Publisher: ASTM International
Year: 2002
ASTM D6305-02e1 - Standard Practice for Calculating Bending Strength Design Adjustment Factors for Fire-Retardant-Treated Plywood Roof Sheathing
Publisher: ASTM International
Year: 2002
ASTM F2207-02 - Standard Specification for Cured-in-Place Pipe Lining System for Rehabilitation of Metallic Gas Pipe
Publisher: ASTM International
Year: 2002
ASTM A732/A732M-02 - Standard Specification for Castings, Investment, Carbon and Low Alloy Steel for General Application, and Cobalt Alloy for High Strength at Elevated Temperatures
Publisher: ASTM International
Year: 2002
ASTM B209M-02e1 - Standard Specification for Aluminum and Aluminum-Alloy Sheet and Plate [Metric]
Publisher: ASTM International
Year: 2002
ASTM C1103-02 - Standard Practice for Joint Acceptance Testing of Installed Precast Concrete Pipe Sewer Lines
Publisher: ASTM International
Year: 2002
ASTM C756-87(1999) - Standard Test Method for Cleanability of Surface Finishes
Publisher: ASTM International
Year: 1987
ASTM C1103M-02 - Standard Practice for Joint Acceptance Testing of Installed Precast Concrete Pipe Sewer Lines (Metric)
Publisher: ASTM International
Year: 2002
ASTM C1324-02 - Standard Test Method for Examination and Analysis of Hardened Masonry Mortar
Publisher: ASTM International
Year: 2002
ASTM F606-02 - Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, and Rivets
Publisher: ASTM International
Year: 2002
ASTM C1214-02 - Standard Test Method for Concrete Pipe Sewerlines by Negative Air Pressure (Vacuum) Test Method
Publisher: ASTM International
Year: 2002
ASTM F606M-02 - Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, and Rivets [Metric]
Publisher: ASTM International
Year: 2002
ASTM C1214M-02 - Standard Test Method for Concrete Pipe Sewerlines by Negative Air Pressure (Vacuum) Test Method (Metric)
Publisher: ASTM International
Year: 2002
ASTM D8-02 - Standard Terminology Relating to Materials for Roads and Pavements (Withdrawn 2011)
Publisher: ASTM International
Year: 2002
ASTM D115-02 - Standard Test Methods for Testing Solvent Containing Varnishes Used for Electrical Insulation
Publisher: ASTM International
Year: 2002
ASTM D2519-02 - Standard Test Method for Bond Strength of Electrical Insulating Varnishes by the Helical Coil Test
Publisher: ASTM International
Year: 2002
ASTM D2756-02 - Standard Test Method for Weight Loss of Electrical Insulating Varnishes
Publisher: ASTM International
Year: 2002
ASTM C757-90(1996)e1 - Standard Specification for Nuclear-Grade Plutonium Dioxide Powder, Sinterable
Publisher: ASTM International
Year: 1989
ASTM E2205-02 - Standard Guide for Risk-Based Corrective Action for Protection of Ecological Resources
Publisher: ASTM International
Year: 2002
ASTM F542-02 - Standard Test Method for Exothermic Temperature of Encapsulating Compounds for Electronic and Microelectronic Encapsulation
Publisher: ASTM International
Year: 2002
ASTM A210/A210M-02 - Standard Specification for Seamless Medium-Carbon Steel Boiler and Superheater Tubes
Publisher: ASTM International
Year: 2002
ASTM A426/A426M-02 - Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM A451/A451M-02 - Standard Specification for Centrifugally Cast Austenitic Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM C156-02a - Standard Test Method for Water Retention by Concrete Curing Materials
Publisher: ASTM International
Year: 2002
ASTM C270-02 - Standard Specification for Mortar for Unit Masonry
Publisher: ASTM International
Year: 2002
ASTM C969-02 - Standard Practice for Infiltration and Exfiltration Acceptance Testing of Installed Precast Concrete Pipe Sewer Lines
Publisher: ASTM International
Year: 2002
ASTM D1758-02 - Standard Test Method of Evaluating Wood Preservatives by Field Tests with Stakes
Publisher: ASTM International
Year: 2002
ASTM D2278-02 - Standard Test Method for Field Evaluation of Wood Preservatives in Round Post-Size Specimens
Publisher: ASTM International
Year: 2002
ASTM C758-98 - Standard Test Methods for Chemical, Mass Spectrometric, Spectrochemical, Nuclear, and Radiochemical Analysis of Nuclear-Grade Plutonium Metal
Publisher: ASTM International
Year: 1998
ASTM C969M-02 - Standard Practice for Infiltration and Exfiltration Acceptance Testing of Installed Precast Concrete Pipe Sewer Lines (Metric)
Publisher: ASTM International
Year: 2002
ASTM E2228-02 - Standard Guide for Microscopic Examination of Textile Fibers
Publisher: ASTM International
Year: 2002
ASTM D1352-02 - Standard Specification for Ozone-Resisting Butyl Rubber Insulation for Wire and Cable (Withdrawn 2006)
Publisher: ASTM International
Year: 2002
ASTM D6815-02a - Standard Specification for Evaluation of Duration of Load and Creep Effects of Wood and Wood-Based Products
Publisher: ASTM International
Year: 2002
ASTM E900-02 - Standard Guide for Predicting Radiation-Induced Transition Temperature Shift in Reactor Vessel Materials, E706 (IIF)
Publisher: ASTM International
Year: 2002
ASTM A703/A703M-02 - Standard Specification for Steel Castings, General Requirements, for Pressure-Containing Parts
Publisher: ASTM International
Year: 2002
ASTM A781/A781M-02 - Standard Specification for Castings, Steel and Alloy, Common Requirements, for General Industrial Use
Publisher: ASTM International
Year: 2002
ASTM C655-02 - Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2002
ASTM C655M-02 - Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2002
ASTM C1433-02 - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
Publisher: ASTM International
Year: 2002
ASTM C759-98 - Standard Test Methods for Chemical, Mass Spectrometric, Spectrochemical, Nuclear, and Radiochemical Analysis of Nuclear-Grade Plutonium Nitrate Solutions
Publisher: ASTM International
Year: 1998
ASTM C1433M-02 - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers (Metric)
Publisher: ASTM International
Year: 2002
ASTM D3224-02 - Standard Test Method for Water Solubility of Auxiliary Solvent for Wood Preserving Solutions (Withdrawn 2006)
Publisher: ASTM International
Year: 2002
ASTM F1303-02 - Standard Specification for Sheet Vinyl Floor Covering with Backing
Publisher: ASTM International
Year: 2002
ASTM C1504-02 - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains, and Sewers
Publisher: ASTM International
Year: 2002
ASTM C1504M-02 - Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains, and Sewers (Metric)
Publisher: ASTM International
Year: 2002
ASTM D3479/D3479M-96(2002)e1 - Standard Test Method for Tension-Tension Fatigue of Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 1996
ASTM F148-02 - Standard Test Method for Binder Durability of Cork Composition Gasket Materials
Publisher: ASTM International
Year: 2002
ASTM F1783-97(2002) - Standard Guide for Performance of an Ice Rescuer—Level II
Publisher: ASTM International
Year: 1997
ASTM F1823-97(2002) - Standard Guide for Water Rescue Personal Flotation Device (PFD)
Publisher: ASTM International
Year: 1997
ASTM C760-90(1996) - Standard Test Methods for Chemical and Spectrochemical Analysis of Nuclear-Grade Silver-Indium-Cadmium Alloys
Publisher: ASTM International
Year: 1989
ASTM F1824-97(2002) - Standard Guide for Performance of a Water Rescuer-Level II
Publisher: ASTM International
Year: 1997
ASTM A712-97(2002) - Standard Test Method for Electrical Resistivity of Soft Magnetic Alloys
Publisher: ASTM International
Year: 1997
ASTM C158-02 - Standard Test Methods for Strength of Glass by Flexure (Determination of Modulus of Rupture)
Publisher: ASTM International
Year: 2002
ASTM C452-02 - Standard Test Method for Potential Expansion of Portland-Cement Mortars Exposed to Sulfate
Publisher: ASTM International
Year: 2002
ASTM C469-02 - Standard Test Method for Static Modulus of Elasticity and Poisson's Ratio of Concrete in Compression
Publisher: ASTM International
Year: 2002
ASTM C512-02 - Standard Test Method for Creep of Concrete in Compression
Publisher: ASTM International
Year: 2002
ASTM C856-02 - Standard Practice for Petrographic Examination of Hardened Concrete
Publisher: ASTM International
Year: 2002
ASTM C1399-02 - Test Method for Obtaining Average Residual-Strength of Fiber-Reinforced Concrete
Publisher: ASTM International
Year: 2002
ASTM C1542/C1542M-02 - Standard Test Method for Measuring Length of Concrete Cores
Publisher: ASTM International
Year: 2002
ASTM D1062-02 - Standard Test Method for Cleavage Strength of Metal-to-Metal Adhesive Bonds
Publisher: ASTM International
Year: 2002
ASTM C761-01e1 - Standard Test Methods for Chemical, Mass Spectrometric, Spectrochemical, Nuclear, and Radiochemical Analysis of Uranium Hexafluoride
Publisher: ASTM International
Year: 2001
ASTM D5092-02 - Standard Practice for Design and Installation of Ground Water Monitoring Wells in Aquifers
Publisher: ASTM International
Year: 2002
ASTM D5538-02 - Standard Practice for Thermoplastic Elastomers—Terminology and Abbreviations
Publisher: ASTM International
Year: 2002
ASTM E1042-02 - Standard Classification for Acoustically Absorptive Materials Applied by Trowel or Spray
Publisher: ASTM International
Year: 2002
ASTM E2212-02 - Standard Practice for Healthcare Certificate Policy
Publisher: ASTM International
Year: 2002
ASTM A6/A6M-02 - Standard Specification for General Requirements for Rolled Structural Steel Bars, Plates, Shapes, and Sheet Piling
Publisher: ASTM International
Year: 2002
ASTM A953-02 - Standard Specification for Austenitic Chromium-Nickel-Silicon Alloy Steel Seamless and Welded Tubing (Withdrawn 2005)
Publisher: ASTM International
Year: 2002
ASTM A954-02 - Standard Specification for Austenitic Chromium-Nickel-Silicon Alloy Steel Seamless and Welded Pipe (Withdrawn 2005)
Publisher: ASTM International
Year: 2002
ASTM C764-02 - Standard Specification for Mineral Fiber Loose-Fill Thermal Insulation
Publisher: ASTM International
Year: 2002
ASTM C1203-91(2002) - Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
Publisher: ASTM International
Year: 1991
ASTM D721-02 - Standard Test Method for Oil Content of Petroleum Waxes
Publisher: ASTM International
Year: 2002
ASTM A214/A214M-96(2001) - Standard Specification for Electric-Resistance-Welded Carbon Steel Heat-Exchanger and Condenser Tubes
Publisher: ASTM International
Year: 1996
ASTM C762-86(1994)e1 - Practice for Application of Spray-Applied Fibrous Thermal Insulation for Elevated Temperatures (Withdrawn 1999)
Publisher: ASTM International
Year: 1993
ASTM D3235-02 - Standard Test Method for Solvent Extractables in Petroleum Waxes
Publisher: ASTM International
Year: 2002
ASTM D3699-02 - Standard Specification for Kerosine
Publisher: ASTM International
Year: 2002
ASTM D4439-02 - Standard Terminology for Geosynthetics
Publisher: ASTM International
Year: 2002
ASTM D4684-02 - Standard Test Method for Determination of Yield Stress and Apparent Viscosity of Engine Oils at Low Temperature
Publisher: ASTM International
Year: 2002
ASTM D4730-02 - Standard Specification for Flooding Compounds for Telecommunications Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D5191-02 - Standard Test Method for Vapor Pressure of Petroleum Products (Mini Method)
Publisher: ASTM International
Year: 2002
ASTM D5425-02 - Standard Guide for Development of Fire Hazard Assessment Standards of Electrotechnical Products
Publisher: ASTM International
Year: 2002
ASTM D6070-02 - Standard Test Methods for Physical Properties of Smooth-Wall, Coilable, Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D6096-02 - Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 90°C Operation
Publisher: ASTM International
Year: 2002
ASTM D6113-02 - Standard Test Method for Using a Cone Calorimeter to Determine Fire-Test Response Characteristics of Insulating Materials Contained in Electrical or Optical Fiber Cables
Publisher: ASTM International
Year: 2002
ASTM C764-99 - Standard Specification for Mineral Fiber Loose-Fill Thermal Insulation
Publisher: ASTM International
Year: 1999
ASTM F51-00(2002)e1 - Standard Test Method for Sizing and Counting Particulate Contaminant In and On Clean Room Garments
Publisher: ASTM International
Year: 2000
ASTM F1177-02 - Standard Terminology Relating to Emergency Medical Services
Publisher: ASTM International
Year: 2002
ASTM F1705-96(2002) - Standard Guide for Training Emergency Medical Services Ambulance Operations
Publisher: ASTM International
Year: 1996
ASTM D4564-02 - Standard Test Method for Density of Soil in Place by the Sleeve Method
Publisher: ASTM International
Year: 2002
ASTM D6821-02 - Standard Test Method for Low Temperature Viscosity of Drive Line Lubricants in a Constant Shear Stress Viscometer
Publisher: ASTM International
Year: 2002
ASTM A744/A744M-00e1 - Standard Specification for Castings, Iron-Chromium-Nickel, Corrosion Resistant, for Severe Service
Publisher: ASTM International
Year: 2000
ASTM A988-98(2002) - Standard Specification for Hot Isostatically-Pressed Stainless Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
Publisher: ASTM International
Year: 1998
ASTM A989-98(2002) - Standard Specification for Hot Isostatically-Pressed Alloy Steel Flanges, Fittings, Valves, and Parts for High Temperature Service
Publisher: ASTM International
Year: 1998
ASTM B364-96(2002) - Standard Specification for Tantalum and Tantalum Alloy Ingots
Publisher: ASTM International
Year: 1996
ASTM B477-97(2002) - Standard Specification for Gold-Silver-Nickel Electrical Contact Alloy
Publisher: ASTM International
Year: 1997
ASTM C765-97(2001)e1 - Standard Test Method for Low-Temperature Flexibility of Preformed Tape Sealants
Publisher: ASTM International
Year: 2000
ASTM B540-97(2002) - Standard Specification for Palladium Electrical Contact Alloy
Publisher: ASTM International
Year: 1997
ASTM B601-02 - Standard Classification for Temper Designations for Copper and Copper Alloys—Wrought and Cast
Publisher: ASTM International
Year: 2002
ASTM B684-97(2002) - Standard Specification for Platinum-Iridium Electrical Contact Materials
Publisher: ASTM International
Year: 1997
ASTM B751-02 - Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Tube
Publisher: ASTM International
Year: 2002
ASTM D5963-97a(2001)e1 - Standard Test Method for Rubber Property-Abrasion Resistance (Rotary Drum Abrader)
Publisher: ASTM International
Year: 1997
ASTM D6121-02 - Standard Test Method for Evaluation of the Load Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles
Publisher: ASTM International
Year: 2002
ASTM E673-02 - Standard Terminology Relating to Surface Analysis
Publisher: ASTM International
Year: 2002
ASTM F22-02 - Standard Test Method for Hydrophobic Surface Films by the Water-Break Test
Publisher: ASTM International
Year: 2002
ASTM F303-02 - Standard Practices for Sampling for Particles in Aerospace Fluids and Components
Publisher: ASTM International
Year: 2002
ASTM F307-02 - Standard Practice for Sampling Pressurized Gas for Gas Analysis
Publisher: ASTM International
Year: 2002
ASTM C767-93(1998) - Standard Test Method for Thermal Conductivity of Carbon Refractories
Publisher: ASTM International
Year: 1998
ASTM A252-98(2002) - Standard Specification for Welded and Seamless Steel Pipe Piles
Publisher: ASTM International
Year: 1998
ASTM A595-98(2002) - Standard Specification for Steel Tubes, Low-Carbon, Tapered for Structural Use
Publisher: ASTM International
Year: 1998
ASTM A691-98(2002) - Standard Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures
Publisher: ASTM International
Year: 1998
ASTM B502-02 - Standard Specification for Aluminum-Clad Steel Core Wire for Aluminum Conductors, Aluminum-Clad Steel Reinforced
Publisher: ASTM International
Year: 2002
ASTM B694-02 - Standard Specification for Copper, Copper-Alloy, and Copper-Clad Stainless Steel (CCS), and Copper-Clad Alloy Steel (CAS) Sheet and Strip for Electrical Cable Shielding
Publisher: ASTM International
Year: 2002
ASTM B698-02 - Standard Classification for Seamless Copper and Copper Alloy Plumbing Pipe and Tube
Publisher: ASTM International
Year: 2002
ASTM D6519-02 - Standard Practice for Sampling of Soil Using the Hydraulically Operated Stationary Piston Sampler
Publisher: ASTM International
Year: 2002
ASTM E2213-02 - Standard Specification for Telecommunications and Information Exchange Between Roadside and Vehicle Systems — 5 GHz Band Dedicated Short Range Communications (DSRC) Medium Access Control (MAC) and Physical Layer (PHY) Specifications
Publisher: ASTM International
Year: 2002
ASTM F336-02 - Standard Practice for Design and Construction of Nonmetallic Enveloped Gaskets for Corrosive Service
Publisher: ASTM International
Year: 2002
ASTM F433-02 - Standard Practice for Evaluating Thermal Conductivity of Gasket Materials
Publisher: ASTM International
Year: 2002
ASTM C768-99 - Standard Practice for Drip Slag Testing Refractory Materials at High Temperature (Withdrawn 2004)
Publisher: ASTM International
Year: 1999
ASTM F868-02 - Standard Classification for Laminated Composite Gasket Materials
Publisher: ASTM International
Year: 2002
ASTM A753-02 - Standard Specification for Wrought Nickel-Iron Soft Magnetic Alloys (UNS K94490, K94840, N14076, N14080)
Publisher: ASTM International
Year: 2002
ASTM A838-02 - Standard Specification for Free-Machining Ferritic Stainless Soft Magnetic Alloy Bar for Relay Applications
Publisher: ASTM International
Year: 2002
ASTM A839-02 - Standard Specification for Iron-Phosphorus Powder Metallurgy (P/M) Parts for Soft Magnetic Applications
Publisher: ASTM International
Year: 2002
ASTM C67-02b - Standard Test Methods for Sampling and Testing Brick and Structural Clay Tile
Publisher: ASTM International
Year: 2002
ASTM C497-02 - Standard Test Methods for Concrete Pipe, Manhole Sections, or Tile
Publisher: ASTM International
Year: 2002
ASTM C497M-02 - Standard Test Methods for Concrete Pipe, Manhole Sections, or Tile [Metric]
Publisher: ASTM International
Year: 2002
ASTM C924-02 - Standard Practice for Testing Concrete Pipe Sewer Lines by Low-Pressure Air Test Method
Publisher: ASTM International
Year: 2002
ASTM C924M-02 - Standard Practice for Testing Concrete Pipe Sewer Lines by Low-Pressure Air Test Method (Metric)
Publisher: ASTM International
Year: 2002
ASTM D202-97(2002)e1 - Standard Test Methods for Sampling and Testing Untreated Paper Used for Electrical Insulation
Publisher: ASTM International
Year: 1997
ASTM C769-98 - Standard Test Method for Sonic Velocity in Manufactured Carbon and Graphite Materials for Use in Obtaining an Approximate Young's Modulus
Publisher: ASTM International
Year: 1998
ASTM D943-02 - Standard Test Method for Oxidation Characteristics of Inhibited Mineral Oils
Publisher: ASTM International
Year: 2002
ASTM D2272-02 - Standard Test Method for Oxidation Stability of Steam Turbine Oils by Rotating Pressure Vessel
Publisher: ASTM International
Year: 2002
ASTM D4731-02 - Standard Specification for Hot-Application Filling Compounds for Telecommunications Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D4732-02 - Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM E6-02a - Standard Terminology Relating to Methods of Mechanical Testing
Publisher: ASTM International
Year: 2002
ASTM A182/A182M-02 - Standard Specification for Forged or Rolled Alloy-Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM A335/A335M-02 - Standard Specification for Seamless Ferritic Alloy-Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM A376/A376M-02a - Standard Specification for Seamless Austenitic Steel Pipe for High-Temperature Central-Station Service
Publisher: ASTM International
Year: 2002
ASTM A450/A450M-02 - Standard Specification for General Requirements for Carbon, Ferritic Alloy, and Austenitic Alloy Steel Tubes
Publisher: ASTM International
Year: 2002
ASTM A530/A530M-02 - Standard Specification for General Requirements for Specialized Carbon and Alloy Steel Pipe
Publisher: ASTM International
Year: 2002
ASTM C770-98 - Standard Test Method for Measurement of Glass Stress--Optical Coefficient
Publisher: ASTM International
Year: 1998
ASTM A598/A598M-02 - Standard Test Method for Magnetic Properties of Magnetic Amplifier Cores
Publisher: ASTM International
Year: 2002
ASTM A698/A698M-02 - Standard Test Method for Magnetic Shield Efficiency in Attenuating Alternating Magnetic Fields
Publisher: ASTM International
Year: 2002
ASTM A719/A719M-02 - Standard Test Method for Lamination Factor of Magnetic Materials
Publisher: ASTM International
Year: 2002
ASTM A720/A720M-02 - Standard Test Method for Ductility of Nonoriented Electrical Steel
Publisher: ASTM International
Year: 2002
ASTM A721/A721M-02 - Standard Test Method for Ductility of Oriented Electrical Steel
Publisher: ASTM International
Year: 2002
ASTM A977/A977M-02 - Standard Test Method for Magnetic Properties of High-Coercivity Permanent Magnet Materials Using Hysteresigraphs
Publisher: ASTM International
Year: 2002
ASTM C518-02 - Standard Test Method for Steady-State Thermal Transmission Properties by Means of the Heat Flow Meter Apparatus
Publisher: ASTM International
Year: 2002
ASTM C1540-02 - Standard Specification for Heavy Duty Shielded Couplings Joining Hubless Cast Iron Soil Pipe and Fittings
Publisher: ASTM International
Year: 2002
ASTM D1321-02 - Standard Test Method for Needle Penetration of Petroleum Waxes
Publisher: ASTM International
Year: 2002
ASTM D1412-02a - Standard Test Method for Equilibrium Moisture of Coal at 96 to 97 Percent Relative Humidity and 30°C
Publisher: ASTM International
Year: 2002
ASTM C771-97 - Standard Test Method for Weight Loss After Heat Aging of Preformed Sealing Tapes
Publisher: ASTM International
Year: 1997
ASTM D2492-02 - Standard Test Method for Forms of Sulfur in Coal
Publisher: ASTM International
Year: 2002
ASTM D3174-02 - Standard Test Method for Ash in the Analysis Sample of Coal and Coke from Coal
Publisher: ASTM International
Year: 2002
ASTM D3175-02 - Standard Test Method for Volatile Matter in the Analysis Sample of Coal and Coke
Publisher: ASTM International
Year: 2002
ASTM D3177-02 - Standard Test Methods for Total Sulfur in the Analysis Sample of Coal and Coke
Publisher: ASTM International
Year: 2002
ASTM D4208-02 - Standard Test Method for Total Chlorine in Coal by the Oxygen Bomb Combustion/Ion Selective Electrode Method
Publisher: ASTM International
Year: 2002
ASTM D5373-02 - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Laboratory Samples of Coal and Coke
Publisher: ASTM International
Year: 2002
ASTM F897-84(1997)e1 - Standard Test Method for Measuring Fretting Corrosion of Osteosynthesis Plates and Screws
Publisher: ASTM International
Year: 1984
ASTM A123/A123M-02 - Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
Publisher: ASTM International
Year: 2002
ASTM A384/A384M-02 - Standard Practice for Safeguarding Against Warpage and Distortion During Hot-Dip Galvanizing of Steel Assemblies
Publisher: ASTM International
Year: 2002
ASTM A599/A599M-02 - Standard Specification for Tin Mill Products, Electrolytic Tin-Coated, Cold-Rolled Sheet
Publisher: ASTM International
Year: 2002
ASTM C772-97 - Standard Test Method for Oil Migration or Plasticizer Bleed-Out of Preformed Tape Sealants
Publisher: ASTM International
Year: 1997
ASTM A707/A707M-02 - Standard Specification for Forged Carbon and Alloy Steel Flanges for Low-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM B68-02 - Standard Specification for Seamless Copper Tube, Bright Annealed
Publisher: ASTM International
Year: 2002
ASTM B75-02 - Standard Specification for Seamless Copper Tube
Publisher: ASTM International
Year: 2002
ASTM B88-02 - Standard Specification for Seamless Copper Water Tube
Publisher: ASTM International
Year: 2002
ASTM B135-02 - Standard Specification for Seamless Brass Tube
Publisher: ASTM International
Year: 2002
ASTM B251-02 - Standard Specification for General Requirements for Wrought Seamless Copper and Copper-Alloy Tube
Publisher: ASTM International
Year: 2002
ASTM B280-02 - Standard Specification for Seamless Copper Tube for Air Conditioning and Refrigeration Field Service
Publisher: ASTM International
Year: 2002
ASTM B302-02 - Standard Specification for Threadless Copper Pipe, Standard Sizes
Publisher: ASTM International
Year: 2002
ASTM B306-02 - Standard Specification for Copper Drainage Tube (DWV)
Publisher: ASTM International
Year: 2002
ASTM B441-02 - Standard Specification for Copper-Cobalt-Beryllium and Copper-Nickel-Beryllium Rod and Bar (UNS Nos. C17500 and C17510)
Publisher: ASTM International
Year: 2002
ASTM C773-88(1999) - Standard Test Method for Compressive (Crushing) Strength of Fired Whiteware Materials
Publisher: ASTM International
Year: 1999
ASTM B447-02 - Standard Specification for Welded Copper Tube
Publisher: ASTM International
Year: 2002
ASTM B828-02 - Standard Practice for Making Capillary Joints by Soldering of Copper and Copper Alloy Tube and Fittings
Publisher: ASTM International
Year: 2002
ASTM D2839-02 - Standard Practice for Use of a Melt Index Strand for Determining Density of Polyethylene
Publisher: ASTM International
Year: 2002
ASTM D4485-02 - Standard Specification for Performance of Engine Oils
Publisher: ASTM International
Year: 2002
ASTM D6817-02 - Standard Specification for Rigid Cellular Polystyrene Geofoam
Publisher: ASTM International
Year: 2002
ASTM D6824-02 - Standard Test Method for Determining Filterability of Aviation Turbine Fuel
Publisher: ASTM International
Year: 2002
ASTM E60-98 - Standard Practice for Analysis of Metals, Ores, and Related Materials by Molecular Absorption Spectrometry
Publisher: ASTM International
Year: 1998
ASTM E72-02 - Standard Test Methods of Conducting Strength Tests of Panels for Building Construction
Publisher: ASTM International
Year: 2002
ASTM E1368-02 - Standard Practice for Visual Inspection of Asbestos Abatement Projects
Publisher: ASTM International
Year: 2002
ASTM E2094-02 - Standard Practice for Evaluating the Service Life of Chromogenic Glazings (Withdrawn 2011)
Publisher: ASTM International
Year: 2002
ASTM A216/A216M-93(1998) - Standard Specification for Steel Castings, Carbon, Suitable for Fusion Welding, for High- Temperature Service
Publisher: ASTM International
Year: 1998
ASTM C774-88(2000) - Standard Test Method for Yield Strength of Enameling Steels After Straining and Firing
Publisher: ASTM International
Year: 1999
ASTM E2126-02a - Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Framed Walls for Buildings
Publisher: ASTM International
Year: 2002
ASTM E2230-02 - Standard Practice for Thermal Qualification of Type B Packages for Radioactive Material
Publisher: ASTM International
Year: 2002
ASTM F1248-96(2002)e1 - Standard Test Method for Determination of Environmental Stress Crack Resistance (ESCR) of Polyethylene Pipe (Withdrawn 2007)
Publisher: ASTM International
Year: 1996
ASTM F1277-02 - Standard Test Method for Determination of Leachable Chloride in Packing and Gasketing Materials by Ion-Selective Electrode Technique
Publisher: ASTM International
Year: 2002
ASTM G2-88(2002) - Standard Test Method for Corrosion Testing of Products of Zirconium, Hafnium, and Their Alloys in Water at 680°F or in Steam at 750°F
Publisher: ASTM International
Year: 1988
ASTM F2196-02 - Standard Specification for Circulating Liquid and Forced Air Patient Temperature Management Devices (Withdrawn 2011)
Publisher: ASTM International
Year: 2002
ASTM A632-02a - Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
Publisher: ASTM International
Year: 2002
ASTM A727/A727M-02 - Standard Specification for Carbon Steel Forgings for Piping Components with Inherent Notch Toughness
Publisher: ASTM International
Year: 2002
ASTM B22-02 - Standard Specification for Bronze Castings for Bridges and Turntables
Publisher: ASTM International
Year: 2002
ASTM B415-98(2002) - Standard Specification for Hard-Drawn Aluminum-Clad Steel Wire
Publisher: ASTM International
Year: 1998
ASTM C775-79(1997)e1 - Standard Method for Particle-Size Analysis of Whiteware Clays (Withdrawn 2002)
Publisher: ASTM International
Year: 1996
ASTM B416-98(2002) - Standard Specification for Concentric-Lay-Stranded Aluminum-Clad Steel Conductors
Publisher: ASTM International
Year: 1998
ASTM B498/B498M-98(2002) - Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
Publisher: ASTM International
Year: 1998
ASTM B500/B500M-98(2002) - Standard Specification for Metallic Coated Stranded Steel Core for Aluminum Conductors, Steel Reinforced (ACSR)
Publisher: ASTM International
Year: 1998
ASTM B566-93(2002) - Standard Specification for Copper-Clad Aluminum Wire
Publisher: ASTM International
Year: 1993
ASTM C324-01e1 - Standard Test Method for Free Moisture in Ceramic Whiteware Clays
Publisher: ASTM International
Year: 2001
ASTM E2141-02 - Standard Test Methods for Assessing the Durability of Absorptive Electrochromic Coatings on Sealed Insulating Glass Units
Publisher: ASTM International
Year: 2002
ASTM F913-02 - Standard Specification for Thermoplastic Elastomeric Seals (Gaskets) for Joining Plastic Pipe
Publisher: ASTM International
Year: 2002
ASTM G97-97(2002)e1 - Standard Test Method for Laboratory Evaluation of Magnesium Sacrificial Anode Test Specimens for Underground Applications
Publisher: ASTM International
Year: 1997
ASTM A276-02a - Standard Specification for Stainless Steel Bars and Shapes
Publisher: ASTM International
Year: 2002
ASTM A653/A653M-02a - Standard Specification for Steel Sheet, Zinc-Coated (Galvanized) or Zinc-Iron Alloy-Coated (Galvannealed) by the Hot-Dip Process
Publisher: ASTM International
Year: 2002
ASTM C776-00 - Standard Specification for Sintered Uranium Dioxide Pellets
Publisher: ASTM International
Year: 2000
ASTM A875/A875M-02a - Standard Specification for Steel Sheet, Zinc-5% Aluminum Alloy-Coated by the Hot-Dip Process
Publisher: ASTM International
Year: 2002
ASTM A1003/A1003M-02a - Standard Specification for Steel Sheet, Carbon, Metallic- and Nonmetallic-Coated for Cold-Formed Framing Members
Publisher: ASTM International
Year: 2002
ASTM B520-93(2002)e1 - Standard Specification for Tin-Coated, Copper-Clad Steel Wire for Electronic Application
Publisher: ASTM International
Year: 1993
ASTM B559-93(2002)e1 - Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application
Publisher: ASTM International
Year: 1993
ASTM C1136-02 - Standard Specification for Flexible, Low Permeance Vapor Retarders for Thermal Insulation
Publisher: ASTM International
Year: 2002
ASTM F477-02e1 - Standard Specification for Elastomeric Seals (Gaskets) for Joining Plastic Pipe
Publisher: ASTM International
Year: 2002
ASTM D3427-02 - Standard Test Method for Air Release Properties of Petroleum Oils
Publisher: ASTM International
Year: 2002
ASTM UOP291-02 - Total Chloride in Alumina and Silica-Alumina Catalysts by Potentiometric Titration
Publisher: ASTM International
Year: 2002
ASTM C1550-02 - Standard Test Method for Flexural Toughness of Fiber Reinforced Concrete (Using Centrally Loaded Round Panel)
Publisher: ASTM International
Year: 2002
ASTM B249/B249M-02 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings
Publisher: ASTM International
Year: 2002
ASTM C777-93(1999) - Standard Test Method for Sulfide Resistance of Ceramic Decorations on Glass
Publisher: ASTM International
Year: 1999
ASTM B272-02 - Standard Specification for Copper Flat Products with Finished (Rolled or Drawn) Edges (Flat Wire and Strip)
Publisher: ASTM International
Year: 2002
ASTM B505/B505M-02 - Standard Specification for Copper-Base Alloy Continuous Castings
Publisher: ASTM International
Year: 2002
ASTM B608-02 - Standard Specification for Welded Copper-Alloy Pipe
Publisher: ASTM International
Year: 2002
ASTM D5664-02 - Standard Test Method for Evaluating the Effects of Fire-Retardant Treatments and Elevated Temperatures on Strength Properties of Fire-Retardant Treated Lumber
Publisher: ASTM International
Year: 2002
ASTM D5766/D5766M-02 - Standard Test Method for Open Hole Tensile Strength of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 2002
ASTM D6742/D6742M-02 - Standard Practice for Filled-Hole Tension and Compression Testing of Polymer Matrix Composite Laminates
Publisher: ASTM International
Year: 2002
ASTM B341/B341M-02 - Standard Specification for Aluminum-Coated (Aluminized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR/AZ) (Withdrawn 2007)
Publisher: ASTM International
Year: 2002
ASTM B353-02 - Standard Specification for Wrought Zirconium and Zirconium Alloy Seamless and Welded Tubes for Nuclear Service (Except Nuclear Fuel Cladding)
Publisher: ASTM International
Year: 2002
ASTM B523/B523M-02 - Standard Specification for Seamless and Welded Zirconium and Zirconium Alloy Tubes
Publisher: ASTM International
Year: 2002
ASTM B550/B550M-02 - Standard Specification for Zirconium and Zirconium Alloy Bar and Wire
Publisher: ASTM International
Year: 2002
ASTM C778-00 - Standard Specification for Standard Sand
Publisher: ASTM International
Year: 2000
ASTM B551/B551M-02 - Standard Specification for Zirconium and Zirconium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2002
ASTM B606-02 - Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
Publisher: ASTM International
Year: 2002
ASTM B653/B653M-02 - Standard Specification for Seamless and Welded Zirconium and Zirconium Alloy Welding Fittings
Publisher: ASTM International
Year: 2002
ASTM B658/B658M-02 - Standard Specification for Seamless and Welded Zirconium and Zirconium Alloy Pipe
Publisher: ASTM International
Year: 2002
ASTM B899-02 - Standard Terminology Relating to Non-ferrous Metals and Alloys
Publisher: ASTM International
Year: 2002
ASTM A463/A463M-02a - Standard Specification for Steel Sheet, Aluminum-Coated, by the Hot-Dip Process
Publisher: ASTM International
Year: 2002
ASTM C1549-02 - Standard Test Method for Determination of Solar Reflectance Near Ambient Temperature Using a Portable Solar Reflectometer
Publisher: ASTM International
Year: 2002
ASTM F811-02 - Standard Practice for Accelerometer Use in Vehicles for Tire Testing
Publisher: ASTM International
Year: 2002
ASTM B811-02 - Standard Specification for Wrought Zirconium Alloy Seamless Tubes for Nuclear Reactor Fuel Cladding
Publisher: ASTM International
Year: 2002
ASTM C653-97(2002) - Standard Guide for Determination of the Thermal Resistance of Low-Density Blanket-Type Mineral Fiber Insulation
Publisher: ASTM International
Year: 1997
ASTM C779/C779M-00 - Standard Test Method for Abrasion Resistance of Horizontal Concrete Surfaces
Publisher: ASTM International
Year: 2000
ASTM C1322-02 - Standard Practice for Fractography and Characterization of Fracture Origins in Advanced Ceramics
Publisher: ASTM International
Year: 2002
ASTM E2000-02 - Standard Guide for Minimum Basic Education and Training of Individuals Involved in the Detection of Deception (PDD)
Publisher: ASTM International
Year: 2002
ASTM A350/A350M-02b - Standard Specification for Carbon and Low-Alloy Steel Forgings, Requiring Notch Toughness Testing for Piping Components
Publisher: ASTM International
Year: 2002
ASTM A872/A872M-02 - Standard Specification for Centrifugally Cast Ferritic/Austenitic Stainless Steel Pipe for Corrosive Environments
Publisher: ASTM International
Year: 2002
ASTM A960-02a - Standard Specification for Common Requirements for Wrought Steel Piping Fittings
Publisher: ASTM International
Year: 2002
ASTM C1526-02 - Standard Specification for Serpentine Dimension Stone
Publisher: ASTM International
Year: 2002
ASTM D5917-02 - Standard Test Method for Trace Impurities in Monocyclic Aromatic Hydrocarbons by Gas Chromatography and External Calibration
Publisher: ASTM International
Year: 2002
ASTM E917-02 - Standard Practice for Measuring Life-Cycle Costs of Buildings and Building Systems
Publisher: ASTM International
Year: 2002
ASTM E964-02 - Standard Practice for Measuring Benefit-to-Cost and Savings-to-Investment Ratios for Buildings and Building Systems
Publisher: ASTM International
Year: 2002
ASTM E1121-02 - Standard Practice for Measuring Payback for Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2002
ASTM C780-00 - Standard Test Method for Preconstruction and Construction Evaluation of Mortars for Plain and Reinforced Unit Masonry
Publisher: ASTM International
Year: 2000
ASTM E1185-02 - Standard Guide for Selecting Economic Methods for Evaluating Investments in Buildings and Building Systems
Publisher: ASTM International
Year: 2002
ASTM E1369-02 - Standard Guide for Selecting Techniques for Treating Uncertainty and Risk in the Economic Evaluation of Buildings and Building Systems
Publisher: ASTM International
Year: 2002
ASTM C450-02 - Standard Practice for Fabrication of Thermal Insulating Fitting Covers for NPS Piping, and Vessel Lagging
Publisher: ASTM International
Year: 2002
ASTM C478-02ae1 - Standard Specification for Precast Reinforced Concrete Manhole Sections
Publisher: ASTM International
Year: 2002
ASTM D4373-02 - Standard Test Method for Rapid Determination of Carbonate Content of Soils
Publisher: ASTM International
Year: 2002
ASTM D4446-02 - Standard Test Method for Anti-Swelling Effectiveness of Water-Repellent Formulations and Differential Swelling of Untreated Wood When Exposed to Liquid Water Environments
Publisher: ASTM International
Year: 2002
ASTM E1537-02a - Standard Test Method for Fire Testing of Upholstered Furniture
Publisher: ASTM International
Year: 2002
ASTM E1590-02 - Standard Test Method for Fire Testing of Mattresses
Publisher: ASTM International
Year: 2002
ASTM E1678-02 - Standard Test Method for Measuring Smoke Toxicity for Use in Fire Hazard Analysis
Publisher: ASTM International
Year: 2002
ASTM E2067-02 - Standard Practice for Full-Scale Oxygen Consumption Calorimetry Fire Tests
Publisher: ASTM International
Year: 2002
ASTM C781-96 - Standard Practice for Testing Graphite and Boronated Graphite Components for High-Temperature Gas-Cooled Nuclear Reactors
Publisher: ASTM International
Year: 1995
ASTM F438-02 - Standard Specification for Socket-Type Chlorinated Poly(Vinyl Chloride) (CPVC) Plastic Pipe Fittings, Schedule 40
Publisher: ASTM International
Year: 2002
ASTM F439-02 - Standard Specification for Chlorinated Poly (Vinyl Chloride) (CPVC) Plastic Pipe Fittings, Schedule 80
Publisher: ASTM International
Year: 2002
ASTM F2208-02 - Standard Specification for Pool Alarms
Publisher: ASTM International
Year: 2002
ASTM B746/B746M-02 - Standard Specification for Corrugated Aluminum Alloy Structural Plate for Field-Bolted Pipe, Pipe-Arches, and Arches
Publisher: ASTM International
Year: 2002
ASTM B825-02 - Standard Test Method for Coulometric Reduction of Surface Films on Metallic Test Samples
Publisher: ASTM International
Year: 2002
ASTM D2229-02 - Standard Test Method for Adhesion Between Steel Tire Cords and Rubber
Publisher: ASTM International
Year: 2002
ASTM D2749-02 - Standard Symbols for Dimensions of Plastic Pipe Fittings
Publisher: ASTM International
Year: 2002
ASTM D2969-02 - Standard Test Methods for Steel Tire Cords
Publisher: ASTM International
Year: 2002
ASTM D3122-95(2002) - Standard Specification for Solvent Cements for Styrene-Rubber (SR) Plastic Pipe and Fittings
Publisher: ASTM International
Year: 1995
ASTM D4393-02 - Standard Test Method for Strap Peel Adhesion of Reinforcing Cords or Fabrics to Rubber Compounds
Publisher: ASTM International
Year: 2002
ASTM C782-99 - Standard Test Method for Softness of Preformed Tape Sealants
Publisher: ASTM International
Year: 1999
ASTM D4776-02 - Standard Test Method for Adhesion of Tire Cords and Other Reinforcing Cords to Rubber Compounds by H-Test Procedure
Publisher: ASTM International
Year: 2002
ASTM E253-02a - Standard Terminology Relating to Sensory Evaluation of Materials and Products
Publisher: ASTM International
Year: 2002
ASTM E2232-02 - Standard Guide for Selection and Use of Mathematical Methods for Calculating Absorbed Dose in Radiation Processing Applications
Publisher: ASTM International
Year: 2002
ASTM F645-02 - Standard Guide for Selection, Design, and Installation of Thermoplastic Water-Pressure Piping Systems
Publisher: ASTM International
Year: 2002
ASTM F2206-02 - Standard Specification for Fabricated Fittings of Butt-Fused Polyethylene (PE) Plastic Pipe, Fittings, Sheet Stock, Plate Stock, or Block Stock
Publisher: ASTM International
Year: 2002
ASTM B130-02 - Standard Specification for Commercial Bronze Strip for Bullet Jackets
Publisher: ASTM International
Year: 2002
ASTM B206/B206M-97(2002) - Standard Specification for Copper-Nickel-Zinc (Nickel Silver) Wire and Copper-Nickel Alloy Wire
Publisher: ASTM International
Year: 1997
ASTM B243-02a - Standard Terminology of Powder Metallurgy
Publisher: ASTM International
Year: 2002
ASTM B824-02 - Standard Specification for General Requirements for Copper Alloy Castings
Publisher: ASTM International
Year: 2002
ASTM C1364-02 - Standard Specification for Architectural Cast Stone
Publisher: ASTM International
Year: 2002
ASTM C783-85(2000) - Standard Practice for Core Sampling of Graphite Electrodes
Publisher: ASTM International
Year: 2000
ASTM D3309-96a(2002) - Standard Specification for Polybutylene (PB) Plastic Hot- and Cold-Water Distribution Systems (Withdrawn 2010)
Publisher: ASTM International
Year: 1996
ASTM B802/B802M-02 - Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
Publisher: ASTM International
Year: 2002
ASTM B803-02 - Standard Specification for High-Strength Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
Publisher: ASTM International
Year: 2002
ASTM B869-02 - Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
Publisher: ASTM International
Year: 2002
ASTM B910/B910M-02 - Standard Specification for Annealed Copper-Clad Steel Wire
Publisher: ASTM International
Year: 2002
ASTM C516-02 - Standard Specification for Vermiculite Loose Fill Thermal Insulation
Publisher: ASTM International
Year: 2002
ASTM D1655-02 - Standard Specification for Aviation Turbine Fuels
Publisher: ASTM International
Year: 2002
ASTM D6822-02 - Standard Test Method for Density, Relative Density, and API Gravity of Crude Petroleum and Liquid Petroleum Products by Thermohydrometer Method
Publisher: ASTM International
Year: 2002
ASTM F680-80(2002) - Standard Test Methods for Nails
Publisher: ASTM International
Year: 1980
ASTM B912-02 - Standard Specification for Passivation of Stainless Steels Using Electropolishing
Publisher: ASTM International
Year: 2002
ASTM A217/A217M-02 - Standard Specification for Steel Castings, Martensitic Stainless and Alloy, for Pressure-Containing Parts, Suitable for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM C784-93e1 - Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM B921-02 - Standard Specification for Non-hexavalent Chromium Conversion Coatings on Aluminum and Aluminum Alloys
Publisher: ASTM International
Year: 2002
ASTM C1091-02 - Standard Test Method for Hydrostatic Infiltration and Exfiltration Testing of Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2002
ASTM D2234/D2234M-02a - Standard Practice for Collection of a Gross Sample of Coal
Publisher: ASTM International
Year: 2002
ASTM D3737-02 - Standard Practice for Establishing Allowable Properties for Structural Glued Laminated Timber (Glulam)
Publisher: ASTM International
Year: 2001
ASTM E2244-02 - Standard Test Method for In-Plane Length Measurements of Thin, Reflecting Films Using an Optical Interferometer
Publisher: ASTM International
Year: 2002
ASTM F1380-95a(2002) - Standard Specification for Metal Insert Fittings for Polybutylene (PB) Tubing
Publisher: ASTM International
Year: 1995
ASTM B80-01e1 - Standard Specification for Magnesium-Alloy Sand Castings
Publisher: ASTM International
Year: 2001
ASTM C915-79(2002) - Standard Specification for Precast Reinforced Concrete Crib Wall Members
Publisher: ASTM International
Year: 1979
ASTM C785-93e1 - Standard Specification for Nuclear-Grade Aluminum Oxide Pellets (Withdrawn 2002)
Publisher: ASTM International
Year: 1992
ASTM C935-80(2002) - Standard Specification for General Requirements for Prestressed Concrete Poles Statically Cast (Withdrawn 2011)
Publisher: ASTM International
Year: 1980
ASTM C1433-02a - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
Publisher: ASTM International
Year: 2002
ASTM C1433M-02a - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers (Metric)
Publisher: ASTM International
Year: 2002
ASTM D2665-02a - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings
Publisher: ASTM International
Year: 2002
ASTM D2825-02 - Standard Terminology Relating to Polishes and Related Materials
Publisher: ASTM International
Year: 2002
ASTM D6820-02 - Standard Guide for Use of the Time Domain Electromagnetic Method for Subsurface Investigation
Publisher: ASTM International
Year: 2002
ASTM E2227-02 - Standard Guide for Forensic Examination of Non-Reactive Dyes in Textile Fibers by Thin-Layer Chromatography
Publisher: ASTM International
Year: 2002
ASTM E2229-02 - Standard Practices for Interpretation of Psychophysiological Detection of Deception (Polygraph) Data
Publisher: ASTM International
Year: 2002
ASTM E2246-02 - Standard Test Method for Strain Gradient Measurements of Thin, Reflecting Films Using an Optical Interferometer
Publisher: ASTM International
Year: 2002
ASTM F2204-02 - Standard Guide for Describing Shoreline Response Techniques
Publisher: ASTM International
Year: 2002
ASTM C786-96 - Standard Test Method for Fineness of Hydraulic Cement and Raw Materials by the 300-µm (No. 50), 150-µm (No. 100), and 75-µm (No. 200) Sieves by Wet Methods
Publisher: ASTM International
Year: 1995
ASTM B265-02 - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 2002
ASTM B338-02 - Standard Specification for Seamless and Welded Titanium and Titanium Alloy Tubes for Condensers and Heat Exchangers
Publisher: ASTM International
Year: 2002
ASTM B348-02 - Standard Specification for Titanium and Titanium Alloy Bars and Billets
Publisher: ASTM International
Year: 2002
ASTM B363-02 - Standard Specification for Seamless and Welded Unalloyed Titanium and Titanium Alloy Welding Fittings
Publisher: ASTM International
Year: 2002
ASTM B381-02 - Standard Specification for Titanium and Titanium Alloy Forgings
Publisher: ASTM International
Year: 2002
ASTM B861-02 - Standard Specification for Titanium and Titanium Alloy Seamless Pipe
Publisher: ASTM International
Year: 2002
ASTM B862-02 - Standard Specification for Titanium and Titanium Alloy Welded Pipe
Publisher: ASTM International
Year: 2002
ASTM B863-02 - Standard Specification for Titanium and Titanium Alloy Wire
Publisher: ASTM International
Year: 2002
ASTM C67-02c - Standard Test Methods for Sampling and Testing Brick and Structural Clay Tile
Publisher: ASTM International
Year: 2002
ASTM C787-96 - Standard Specification for Uranium Hexafluoride for Enrichment
Publisher: ASTM International
Year: 1995
ASTM D2859-02 - Standard Test Method for Ignition Characteristics of Finished Textile Floor Covering Materials
Publisher: ASTM International
Year: 2002
ASTM D6518-02a - Standard Practice for Bias Testing a Mechanical Coal Sampling System
Publisher: ASTM International
Year: 2002
ASTM E1623-02a - Standard Test Method for Determination of Fire and Thermal Parameters of Materials, Products, and Systems Using an Intermediate Scale Calorimeter (ICAL)
Publisher: ASTM International
Year: 2002
ASTM E1822-02b - Standard Test Method for Fire Testing of Stacked Chairs
Publisher: ASTM International
Year: 2002
ASTM E2058-02a - Standard Test Methods for Measurement of Synthetic Polymer Material Flammability Using a Fire Propagation Apparatus (FPA)
Publisher: ASTM International
Year: 2002
ASTM E2135-02 - Standard Terminology for Property and Asset Management
Publisher: ASTM International
Year: 2002
ASTM E2226-02 - Standard Practice for Application of Hose Stream
Publisher: ASTM International
Year: 2002
ASTM E2231-02 - Standard Practice for Specimen Preparation and Mounting of Pipe and Duct Insulation Materials to Assess Surface Burning Characteristics
Publisher: ASTM International
Year: 2002
ASTM F1637-02 - Standard Practice for Safe Walking Surfaces
Publisher: ASTM International
Year: 2002
ASTM A105/A105M-02 - Standard Specification for Carbon Steel Forgings for Piping Applications
Publisher: ASTM International
Year: 2002
ASTM C788-98 - Standard Specification for Nuclear-Grade Uranyl Nitrate Solution
Publisher: ASTM International
Year: 1998
ASTM D1968-02a - Standard Terminology Relating to Paper and Paper Products
Publisher: ASTM International
Year: 2002
ASTM D6823-02 - Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils
Publisher: ASTM International
Year: 2002
ASTM F1588-96(2002) - Standard Test Method for Constant Tensile Load Joint Test (CTLJT)
Publisher: ASTM International
Year: 1996
ASTM F1891-02b - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2002
ASTM D5747-95a(2002) - Standard Practice for Tests to Evaluate the Chemical Resistance of Geomembranes to Liquids
Publisher: ASTM International
Year: 1995
ASTM A710/A710M-02 - Standard Specification for Precipitation-Strengthened Low-Carbon Nickel-Copper-Chromium-Molybdenum-Columbium Alloy Structural Steel Plates
Publisher: ASTM International
Year: 2002
ASTM C587-02 - Standard Specification for Gypsum Veneer Plaster
Publisher: ASTM International
Year: 2002
ASTM D4278-02 - Standard Practice for Wet Ashing Procedure for Preparing Wood Samples for Inorganic Chemical Analysis (Withdrawn 2006)
Publisher: ASTM International
Year: 2002
ASTM D4974-02 - Standard Test Method for Thermal Shrinkage of Yarn and Cord Using a Thermal Shrinkage Oven
Publisher: ASTM International
Year: 2002
ASTM C789-00 - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers[Metric] (Withdrawn 2000)
Publisher: ASTM International
Year: 2000
ASTM D2102-02 - Standard Test Method for Shrinkage of Textile Fibers (Bundle Test)
Publisher: ASTM International
Year: 2002
ASTM E1827-96(2002) - Standard Test Methods for Determining Airtightness of Buildings Using an Orifice Blower Door
Publisher: ASTM International
Year: 1996
ASTM E1993-98(2002) - Standard Specification for Bituminous Water Vapor Retarders Used in Contact with Soil or Granular Fill Under Concrete Slabs
Publisher: ASTM International
Year: 1998
ASTM F17-02 - Standard Terminology Relating to Flexible Barrier Materials
Publisher: ASTM International
Year: 2002
ASTM F703-96(2002) - Standard Specification for Implantable Breast Prostheses
Publisher: ASTM International
Year: 1996
ASTM F1441-92(2002) - Standard Specification for Soft-Tissue Expander Devices
Publisher: ASTM International
Year: 1992
ASTM F1913-02 - Standard Specification for Vinyl Sheet Floor Covering Without Backing
Publisher: ASTM International
Year: 2002
ASTM F2203-02 - Standard Test Method for Linear Measurement Using Precision Steel Rule
Publisher: ASTM International
Year: 2002
ASTM B639-02 - Standard Specification for Precipitation Hardening Cobalt-Containing Alloys (UNS R30155 and UNS R30816) Rod, Bar, Forgings, and Forging Stock for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM B672-02 - Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Bar and Wire
Publisher: ASTM International
Year: 2002
ASTM C789M-98 - Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers [Metric] (Withdrawn 2000)
Publisher: ASTM International
Year: 1998
ASTM B675-02 - Standard Specification for UNS N08367 Welded Pipe
Publisher: ASTM International
Year: 2002
ASTM B676-02 - Standard Specification for UNS N08367 Welded Tube
Publisher: ASTM International
Year: 2002
ASTM B853-02 - Standard Specification for Powder Metallurgy (P/M) Boron Stainless Steel Structural Components
Publisher: ASTM International
Year: 2002
ASTM B890-02 - Standard Test Method for Determination of Metallic Constituents of Tungsten Alloys and Tungsten Hardmetals by X-Ray Fluorescence Spectrometry
Publisher: ASTM International
Year: 2002
ASTM D204-02 - Standard Test Methods for Sewing Threads
Publisher: ASTM International
Year: 2002
ASTM D1423-02 - Standard Test Method for Twist in Yarns by Direct-Counting
Publisher: ASTM International
Year: 2002
ASTM D2255-02 - Standard Test Method for Grading Spun Yarns for Appearance
Publisher: ASTM International
Year: 2002
ASTM D5807-02a - Standard Practice for Evaluating the Overpressurization Characteristics of Inflatable Restraint Cushions
Publisher: ASTM International
Year: 2002
ASTM C791-83(2000) - Standard Test Methods for Chemical, Mass Spectrometric, and Spectrochemical Analysis of Nuclear-Grade Boron Carbide
Publisher: ASTM International
Year: 2000
ASTM B530-02 - Standard Test Method for Measurement of Coating Thicknesses by the Magnetic Method: Electrodeposited Nickel Coatings on Magnetic and Nonmagnetic Substrates
Publisher: ASTM International
Year: 2002
ASTM E456-02 - Standard Terminology for Relating to Quality and Statistics
Publisher: ASTM International
Year: 2002
ASTM F1162-02 - Standard Specification for Pole Vault Landing Systems (Withdrawn 2011)
Publisher: ASTM International
Year: 2002
ASTM E2193-02a - Standard Test Method for Ultraviolet Transmittance of Monoethylene Glycol (Ultraviolet Spectrophotometric Method)
Publisher: ASTM International
Year: 2002
ASTM E2151-02 - Standard Terminology of Guides for Specifying and Evaluating Performance of Single Family Attached and Detached Dwellings
Publisher: ASTM International
Year: 2002
ASTM E1899-02 - Standard Test Method for Hydroxyl Groups Using Reaction with p-Toluenesulfonyl Isocyanate (TSI) and Potentiometric Titration with Tetrabutylammonium Hydroxide
Publisher: ASTM International
Year: 2002
ASTM E1730-02 - Standard Specification for Rigid Foam for Use in Structural Sandwich Panel Cores
Publisher: ASTM International
Year: 2002
ASTM D2007-02 - Standard Test Method for Characteristic Groups in Rubber Extender and Processing Oils and Other Petroleum-Derived Oils by the Clay—Gel Absorption Chromatographic Method
Publisher: ASTM International
Year: 2002
ASTM D95-99e1 - Standard Test Method for Water in Petroleum Products and Bituminous Materials by Distillation
Publisher: ASTM International
Year: 1999
ASTM D120-02a - Standard Specification for Rubber Insulating Gloves
Publisher: ASTM International
Year: 2002
ASTM C792-93(1998) - Standard Test Method for Effects of Heat Aging on Weight Loss, Cracking, and Chalking of Elastomeric Sealants
Publisher: ASTM International
Year: 1998
ASTM D1298-99e1 - Standard Test Method for Density, Relative Density (Specific Gravity), or API Gravity of Crude Petroleum and Liquid Petroleum Products by Hydrometer Method
Publisher: ASTM International
Year: 1999
ASTM D1796-97e1 - Standard Test Method for Water and Sediment in Fuel Oils by the Centrifuge Method (Laboratory Procedure)
Publisher: ASTM International
Year: 1997
ASTM D4377-00e1 - Standard Test Method for Water in Crude Oils by Potentiometric Karl Fischer Titration
Publisher: ASTM International
Year: 2000
ASTM D4928-00e1 - Standard Test Methods for Water in Crude Oils by Coulometric Karl Fischer Titration
Publisher: ASTM International
Year: 2000
ASTM E2213-02e1 - Standard Specification for Telecommunications and Information Exchange Between Roadside and Vehicle Systems — 5 GHz Band Dedicated Short Range Communications (DSRC) Medium Access Control (MAC) and Physical Layer (PHY) Specifications
Publisher: ASTM International
Year: 2002
ASTM ISO/ASTM52116-02 - Standard Practice for Dosimetry for a Self-Contained Dry-Storage Gamma-Ray Irradiator
Publisher: ASTM International
Year: 2002
ASTM B462-02 - Specification for Forged or Rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 & UNS R20033 Alloy Pipe Flanges, Forged Fittings & Valves & Parts for Corrosive
Publisher: ASTM International
Year: 2002
ASTM B581-02 - Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Rod
Publisher: ASTM International
Year: 2002
ASTM B582-02 - Standard Specification for Nickel-Chromium-Iron-Molybdenum-Copper Alloy Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2002
ASTM B621-02 - Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
Publisher: ASTM International
Year: 2002
ASTM C793-91(1997)e1 - Standard Test Method for Effects of Accelerated Weathering on Elastomeric Joint Sealants
Publisher: ASTM International
Year: 1997
ASTM B690-02 - Standard Specification for Iron-Nickel-Chromium-Molybdenum Alloys (UNS N08366 and UNS N08367) Seamless Pipe and Tube
Publisher: ASTM International
Year: 2002
ASTM B722-02 - Standard Specification for Nickel-Chromium-Molybdenum-Cobalt-Tungsten-Iron-Silicon Alloy (UNS N06333) Seamless Pipe and Tube
Publisher: ASTM International
Year: 2002
ASTM B775-02 - Standard Specification for General Requirements for Nickel and Nickel Alloy Welded Pipe
Publisher: ASTM International
Year: 2002
ASTM B804-02 - Standard Specification for UNS N08367 and UNS N08926 Welded Pipe
Publisher: ASTM International
Year: 2002
ASTM B805-02 - Standard Specification for Precipitation Hardening Nickel Alloys UNS N07716, N07725, N07773, N07776, and N09777, Bar and Wire
Publisher: ASTM International
Year: 2002
ASTM B815-02 - Standard Specification for Cobalt-Chromium-Nickel-Molybdenum-Tungsten Alloy (UNS R31233) Rod
Publisher: ASTM International
Year: 2002
ASTM B846-01e1 - Standard Terminology for Copper and Copper Alloys
Publisher: ASTM International
Year: 2001
ASTM B906-02 - Standard Specification for General Requirements for Flat-Rolled Nickel and Nickel Alloys Plate, Sheet, and Strip
Publisher: ASTM International
Year: 2002
ASTM C923-02 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes and Laterals
Publisher: ASTM International
Year: 2002
ASTM C923M-02 - Standard Specification for Resilient Connectors Between Reinforced Concrete Manhole Structures, Pipes, and Laterals (Metric)
Publisher: ASTM International
Year: 2002
ASTM A220/A220M-99 - Standard Specification for Pearlitic Malleable Iron
Publisher: ASTM International
Year: 1999
ASTM C794-01 - Standard Test Method for Adhesion-in-Peel of Elastomeric Joint Sealants
Publisher: ASTM International
Year: 2001
ASTM A53/A53M-02 - Standard Specification for Pipe, Steel, Black and Hot-Dipped, Zinc-Coated, Welded and Seamless
Publisher: ASTM International
Year: 2002
ASTM A307-02 - Standard Specification for Carbon Steel Bolts and Studs, 60 000 PSI Tensile Strength
Publisher: ASTM International
Year: 2002
ASTM A564/A564M-02a - Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
Publisher: ASTM International
Year: 2002
ASTM D396-02a - Standard Specification for Fuel Oils
Publisher: ASTM International
Year: 2002
ASTM D482-02 - Standard Test Method for Ash from Petroleum Products
Publisher: ASTM International
Year: 2002
ASTM D2887-02 - Standard Test Method for Boiling Range Distribution of Petroleum Fractions by Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D6352-02 - Standard Test Method for Boiling Range Distribution of Petroleum Distillates in Boiling Range from 174 to 700°C by Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D6417-02 - Standard Test Method for Estimation of Engine Oil Volatility by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2002
ASTM D6732-02 - Standard Test Method for Determination of Copper in Jet Fuels by Graphite Furnace Atomic Absorption Spectrometry
Publisher: ASTM International
Year: 2002
ASTM F568M-02 - Standard Specification for Carbon and Alloy Steel Externally Threaded Metric Fasteners
Publisher: ASTM International
Year: 2002
ASTM C795-92(1998)e1 - Standard Specification for Thermal Insulation for Use in Contact with Austenitic Stainless Steel
Publisher: ASTM International
Year: 1998
ASTM F2131-02 - Standard Test Method forIn Vitro Biological Activity of Recombinant Human Bone Morphogenetic Protein-2 (rhBMP-2) Using the W-20 Mouse Stromal Cell Line
Publisher: ASTM International
Year: 2002
ASTM B870-02 - Standard Specification for Copper-Beryllium Alloy Forgings and Extrusions Alloys (UNS Nos. C17500 and C17510)
Publisher: ASTM International
Year: 2002
ASTM B924-02 - Standard Specification for Seamless and Welded Nickel Alloy Condenser and Heat Exchanger Tubes With Integral Fins
Publisher: ASTM International
Year: 2002
ASTM C1285-02 - Standard Test Methods for Determining Chemical Durability of Nuclear, Hazardous, and Mixed Waste Glasses and Multiphase Glass Ceramics: The Product Consistency Test (PCT)
Publisher: ASTM International
Year: 2002
ASTM C1545-02 - Practice for Dispersing Pigments and Other Materials into Water-Based Suspensions with a High Intensity Mixer
Publisher: ASTM International
Year: 2002
ASTM D1049-98(2002) - Standard Specification for Rubber Insulating Covers
Publisher: ASTM International
Year: 1998
ASTM D3936-02 - Standard Test Method for Resistance to Delamination of the Secondary Backing of Pile Yarn Floor Covering
Publisher: ASTM International
Year: 2002
ASTM D5015-02 - Standard Test Method for pH of Atmospheric Wet Deposition Samples by Electrometric Determination
Publisher: ASTM International
Year: 2002
ASTM D5684-02 - Standard Terminology Relating to Pile Floor Coverings
Publisher: ASTM International
Year: 2002
ASTM C796-97 - Standard Test Method for Foaming Agents for Use in Producing Cellular Concrete Using Preformed Foam
Publisher: ASTM International
Year: 1997
ASTM D6246-02 - Standard Practice for Evaluating the Performance of Diffusive Samplers
Publisher: ASTM International
Year: 2002
ASTM D6789-02 - Standard Test Method for Accelerated Light Aging of Printing and Writing Paper by Xenon-Arc Exposure Apparatus
Publisher: ASTM International
Year: 2002
ASTM C931/C931M-02 - Standard Specification for Exterior Gypsum Soffit Board
Publisher: ASTM International
Year: 2002
ASTM D6830-02 - Standard Test Method for Characterizing the Pressure Drop and Filtration Performance of Cleanable Filter Media
Publisher: ASTM International
Year: 2002
ASTM D6832-02 - Standard Test Method for the Determination of Hexavalent Chromium in Workplace Air by Ion Chromatography and Spectrophotometric Measurement Using 1,5-diphenylcarbazide
Publisher: ASTM International
Year: 2002
ASTM C1154-02 - Standard Terminology for Non-Asbestos Fiber-Reinforced Cement Products
Publisher: ASTM International
Year: 2002
ASTM D4148-82(1998)e1 - Standard Test Method for Analysis of Phytoplankton in Surface Water by the Sedgwick-Rafter Method
Publisher: ASTM International
Year: 1982
ASTM E330-02 - Standard Test Method for Structural Performance of Exterior Windows, Doors, Skylights and Curtain Walls by Uniform Static Air Pressure Difference
Publisher: ASTM International
Year: 2002
ASTM E2239-02 - Standard Practice for Record Keeping and Record Preservation for Lead Hazard Activities
Publisher: ASTM International
Year: 2002
ASTM E833-02a - Standard Terminology of Building Economics
Publisher: ASTM International
Year: 2002
ASTM C797-99 - Terminology for Use of Oil- and Resin-Based Putty and Glazing Compounds (Withdrawn 2002)
Publisher: ASTM International
Year: 1999
ASTM E1765-02 - Standard Practice for Applying Analytical Hierarchy Process (AHP) to Multiattribute Decision Analysis of Investments Related to Buildings and Building Systems
Publisher: ASTM International
Year: 2002
ASTM F968-93(2002) - Standard Specification for Electrically Insulating Plastic Guard Equipment for Protection of Workers
Publisher: ASTM International
Year: 1993
ASTM E1787-02 - Standard Test Method for Anions in Caustic Soda and Caustic Potash (Sodium Hydroxide and Potassium Hydroxide) by Ion Chromatography
Publisher: ASTM International
Year: 2002
ASTM E1946-02 - Standard Practice for Measuring Cost Risk of Buildings and Building Systems
Publisher: ASTM International
Year: 2002
ASTM F449-02 - Standard Practice for Subsurface Installation of Corrugated Polyethylene Pipe for Agricultural Drainage or Water Table Control
Publisher: ASTM International
Year: 2002
ASTM F452-76(2002) - Standard Specification for Preformed Cranioplasty Plates
Publisher: ASTM International
Year: 1976
ASTM F496-02a - Standard Specification for In-Service Care of Insulating Gloves and Sleeves
Publisher: ASTM International
Year: 2002
ASTM F622-79(2002) - Standard Specification for Preformed Cranioplasty Plates That Can Be Altered (Withdrawn 2011)
Publisher: ASTM International
Year: 1979
ASTM F701-81(2002) - Standard Practice for Care and Handling of Neurosurgical Implants and Instruments
Publisher: ASTM International
Year: 1981
ASTM F1439-02 - Standard Guide for Performance of Lifetime Bioassay for the Tumorigenic Potential of Implant Materials
Publisher: ASTM International
Year: 1995
ASTM C799-99e1 - Standard Test Methods for Chemical, Mass Spectrometric, Spectrochemical, Nuclear, and Radiochemical Analysis of Nuclear-Grade Uranyl Nitrate Solutions
Publisher: ASTM International
Year: 1999
ASTM F882-84(2002) - Standard Performance and Safety Specification for Cryosurgical Medical Instruments (Withdrawn 2011)
Publisher: ASTM International
Year: 1984
ASTM F921-85(2002) - Standard Terminology Relating to Hemostatic Forceps
Publisher: ASTM International
Year: 1985
ASTM F939-02 - Standard Practice for Selection of Release Torque Values for Alpine Ski Bindings
Publisher: ASTM International
Year: 2002
ASTM F982-86(2002) - Standard Specification for Disclosure of Characteristics of Surgically Implanted Clamps for Carotid Occlusion
Publisher: ASTM International
Year: 1986
ASTM F1026-86(2002) - Standard Specification for General Workmanship and Performance Measurements of Hemostatic Forceps
Publisher: ASTM International
Year: 1986
ASTM F1796-97(2002) - Standard Specification for High Voltage Detectors—Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
Publisher: ASTM International
Year: 1997
ASTM D3773-90(2002) - Standard Test Methods for Length of Woven Fabric
Publisher: ASTM International
Year: 1990
ASTM E1354-02d - Standard Test Method for Heat and Visible Smoke Release Rates for Materials and Products Using an Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2002
ASTM F1078-87(2002) - Standard Terminology for Surgical Scissors—Inserted and Non-Inserted Blades
Publisher: ASTM International
Year: 1987
ASTM F1079-87(2002) - Standard Specification for Inserted and Noninserted Surgical Scissors
Publisher: ASTM International
Year: 1987
ASTM C800-94 - Standard Specification for Glass Fiber Blanket Insulation (Aircraft Type)
Publisher: ASTM International
Year: 1993
ASTM F1266-89(2002) - Standard Performance Specification for Cerebral Stereotactic Instruments
Publisher: ASTM International
Year: 1989
ASTM F1325-91(2002) - Standard Specification for Stainless Steel Suture Needle Holders-General Workmanship Requirements and Corresponding Test Methods
Publisher: ASTM International
Year: 1991
ASTM F1447-02 - Standard Specification for Helmets Used in Recreational Bicycling or Roller Skating
Publisher: ASTM International
Year: 2002
ASTM F2181-02a - Standard Specification for Wrought Seamless Stainless Steel Tubing for Surgical Implants
Publisher: ASTM International
Year: 2002
ASTM F1613-95(2002) - Standard Specification for Surgical Tissue/Dressing/Pick-Up Forceps (Thumb Type)
Publisher: ASTM International
Year: 1995
ASTM F1638-95(2002) - Standard Terminology for Surgical Tissue/Dressing/Pick-Up Forceps (Thumb-Type)
Publisher: ASTM International
Year: 1995
ASTM F1719-96(2002) - Standard Specification for Image-Interactive Stereotactic and Localization Systems
Publisher: ASTM International
Year: 1996
ASTM F1744-96(2002)e1 - Standard Guide for Care and Handling of Stainless Steel Surgical Instruments
Publisher: ASTM International
Year: 1996
ASTM A106-02 - Standard Specification for Seamless Carbon Steel Pipe for High-Temperature Service
Publisher: ASTM International
Year: 2002
ASTM D4849-02b - Standard Terminology Relating to Yarns and Fibers
Publisher: ASTM International
Year: 2002
ASTM C801-98 - Standard Test Method for Determining the Mechanical Properties of Hardened Concrete Under Triaxial Loads (Withdrawn 2004)
Publisher: ASTM International
Year: 1998
ASTM A789/A789M-02 - Standard Specification for Seamless and Welded Ferritic/Austenitic Stainless Steel Tubing for General Service
Publisher: ASTM International
Year: 2002
ASTM A981-97(2002) - Standard Test Method for Evaluating Bond Strength for 15.2 mm (0.6 in.) Diameter Prestressing Steel Strand, Grade 270, Uncoated, Used in Prestressed Ground Anchors
Publisher: ASTM International
Year: 1997
ASTM D6039/D6039M-02 - Standard Specification for Crates, Wood, Open and Covered
Publisher: ASTM International
Year: 2002
ASTM A1012-02 - Standard Specification for Seamless and Welded Ferritic, Austenitic and Duplex Alloy Steel Condenser and Heat Exchanger Tubes With Integral Fins
Publisher: ASTM International
Year: 2002
ASTM C956-97(2002)e1 - Standard Specification for Installation of Cast-In-Place Reinforced Gypsum Concrete
Publisher: ASTM International
Year: 1997
ASTM C1149-02 - Standard Specification for Self-Supported Spray Applied Cellulosic Thermal Insulation
Publisher: ASTM International
Year: 2002
ASTM C1546-02 - Standard Guide for Installation of Gypsum Products in Concealed Radiant Ceiling Heating Systems
Publisher: ASTM International
Year: 2002
ASTM D877-02 - Standard Test Method for Dielectric Breakdown Voltage of Insulating Liquids Using Disk Electrodes
Publisher: ASTM International
Year: 2002
ASTM D1837-02a - Standard Test Method for Volatility of Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2002
ASTM D2256-02 - Standard Test Method for Tensile Properties of Yarns by the Single-Strand Method
Publisher: ASTM International
Year: 2002
Search Within Standards