ASTM C530-99 - Standard Specification for Structural Clay Nonloadbearing Screen Tile
Publisher: ASTM International
Year: 1999
ASTM D3841-97 - Standard Specification for Glass-Fiber-Reinforced Polyester Plastic Panels
Publisher: ASTM International
Year: 1997
ASTM D4161-96 - Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe Joints Using Flexible Elastomeric Seals
Publisher: ASTM International
Year: 2001
ASTM C119-02a - Standard Terminology Relating to Dimension Stone
Publisher: ASTM International
Year: 2002
ASTM D5319-97 - Standard Specification for Glass-Fiber Reinforced Polyester Wall and Ceiling Panels
Publisher: ASTM International
Year: 1997
ASTM D5421-93 - Standard Specification for Contact Molded "Fiberglass" (Glass-Fiber-Reinforced Thermosetting Resin) Flanges
Publisher: ASTM International
Year: 2000
ASTM C1524-02 - Standard Test Method for Water-Extractable Chloride in Aggregate (Soxhlet Method)
Publisher: ASTM International
Year: 2002
ASTM D4551-96 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
Publisher: ASTM International
Year: 1996
ASTM D2105-97 - Standard Test Method for Longitudinal Tensile Properties of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Tube
Publisher: ASTM International
Year: 2001
ASTM D2924-99 - Standard Test Method for External Pressure Resistance of "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe
Publisher: ASTM International
Year: 2001
ASTM C531-00 - Standard Test Method for Linear Shrinkage and Coefficient of Thermal Expansion of Chemical-Resistant Mortars, Grouts, Monolithic Surfacings, and Polymer Concretes
Publisher: ASTM International
Year: 2000
ASTM E2198-02 - Specification for Phytoseiulus persimilis Athias-Henriot (Acarina:Phytoseiidae)
Publisher: ASTM International
Year: 2002
ASTM E2196-02 - Standard Test Method for Quantification of a Pseudomonas aeruginosa Biofilm Grown with Shear and Continuous Flow Using a Rotating Disk Reactor
Publisher: ASTM International
Year: 2002
ASTM D6750-02 - Standard Test Methods for Evaluation of Engine Oils in A High-Speed, Single-Cylinder Diesel Engine -1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2002
ASTM D6600-00 - Standard Practice for Evaluating Test Sensitivity for Rubber Test Methods
Publisher: ASTM International
Year: 2000
ASTM D6556-01 - Standard Test Method for Carbon Black—Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2001
ASTM D6204-99 - Standard Test Method for Rubber—Measurement of Unvulcanized Rheological Properties Using Rotorless Shear Rheometers
Publisher: ASTM International
Year: 2001
ASTM D4937-96e1 - Standard Test Method for p-Phenylenediamine Antidegradants Purity by Gas Chromatography
Publisher: ASTM International
Year: 1996
ASTM D6556-00a - Standard Test Method for Carbon Black—Total and External Surface Area by Nitrogen Adsorption
Publisher: ASTM International
Year: 2001
ASTM D4936-96 - Standard Test Method for Mercaptobenzothiazole Sulfenamide Assay by Reduction/ Titration
Publisher: ASTM International
Year: 1996
ASTM D3493-00a - Standard Test Method for Carbon Black—Oil Absorption Number of Compressed Sample
Publisher: ASTM International
Year: 2001
ASTM C533-95(2001) - Standard Specification for Calcium Silicate Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2000
ASTM D4821-01 - Standard Guide for Carbon Black—Validation of Test Method Precision and Bias
Publisher: ASTM International
Year: 2001
ASTM E2220-02 - Standard Practice for Establishing the Full Valuation of the Loss/Overage Population Identified During the Inventory of Moveable, Durable Property (Withdrawn 2009)
Publisher: ASTM International
Year: 2002
ASTM D3767-96 - Standard Practice for Rubber-Measurement of Dimensions
Publisher: ASTM International
Year: 2001
ASTM D4821-99 - Standard Guide for Carbon Black—Validation of Test Method Precision and Bias
Publisher: ASTM International
Year: 2001
ASTM D3324-99 - Standard Practice for Carbon Black—Improving Test Reproducibility Using ASTM Standard Reference Blacks
Publisher: ASTM International
Year: 2001
ASTM D3324-01 - Standard Practice for Carbon Black—Improving Test Reproducibility Using ASTM Standard Reference Blacks
Publisher: ASTM International
Year: 2001
ASTM D3265-00 - Standard Test Method for Carbon Black—Tint Strength
Publisher: ASTM International
Year: 2001
ASTM D3184-89(1995)e1 - Standard Test Methods for Rubber-Evaluation of NR (Natural Rubber)
Publisher: ASTM International
Year: 2000
ASTM C216-02 - Standard Specification for Facing Brick (Solid Masonry Units Made from Clay or Shale)
Publisher: ASTM International
Year: 2002
ASTM D3137-81(1994) - Standard Test Method for Rubber Property—Hydrolytic Stability
Publisher: ASTM International
Year: 1981
ASTM C534-01a - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2001
ASTM D3182-89(1994) - Standard Practice for Rubber—Materials, Equipment, and Procedures for Mixing Standard Compounds and Preparing Standard Vulcanized Sheets
Publisher: ASTM International
Year: 1989
ASTM D2414-00a - Standard Test Method for Carbon Black—Oil Absorption Number
Publisher: ASTM International
Year: 2001
ASTM D2240-00 - Standard Test Method for Rubber Property—Durometer Hardness
Publisher: ASTM International
Year: 2002
ASTM D2084-95 - Standard Test Method for Rubber Property-Vulcanization Using Oscillating Disk Cure Meter
Publisher: ASTM International
Year: 2001
ASTM D1817-01 - Standard Test Method for Rubber Chemicals—Density
Publisher: ASTM International
Year: 2001
ASTM D1514-00 - Standard Test Method for Carbon Black—Sieve Residue
Publisher: ASTM International
Year: 2001
ASTM D1566-00 - Standard Terminology Relating to Rubber
Publisher: ASTM International
Year: 2000
ASTM D1765-00a - Standard Classification System for Carbon Blacks Used in Rubber Products
Publisher: ASTM International
Year: 2001
ASTM D1510-01 - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2001
ASTM D1460-86(1997)e1 - Standard Test Method for Rubber Property—Change in Length During Liquid Immersion
Publisher: ASTM International
Year: 1986
ASTM A178/A178M-95(2000) - Standard Specification for Electric-Resistance-Welded Carbon Steel and Carbon-Manganese Steel Boiler and Superheater Tubes
Publisher: ASTM International
Year: 1999
ASTM C535-01 - Standard Test Method for Resistance to Degradation of Large-Size Coarse Aggregate by Abrasion and Impact in the Los Angeles Machine
Publisher: ASTM International
Year: 2001
ASTM D6808-02 - Standard Practice for Competency Requirements of Reference Material Producers for Water Analysis
Publisher: ASTM International
Year: 2002
ASTM D1418-01 - Standard Practice for Rubber and Rubber Latices-Nomenclature
Publisher: ASTM International
Year: 2001
ASTM D816-82(1993)e1 - Standard Test Methods for Rubber Cements
Publisher: ASTM International
Year: 2000
ASTM D624-00 - Standard Test Method for Tear Strength of Conventional Vulcanized Rubber and Thermoplastic Elastomers
Publisher: ASTM International
Year: 2000
ASTM D531-89(1999) - Standard Test Method for Rubber Property-Pusey and Jones Indentation
Publisher: ASTM International
Year: 2000
ASTM D395-98 - Standard Test Methods for Rubber Property-Compression Set
Publisher: ASTM International
Year: 2001
ASTM E2221-02 - Standard Practice for Administrative Control of Property (Withdrawn 2011)
Publisher: ASTM International
Year: 2002
ASTM E2219-02 - Standard Practice for Valuation and Management of Moveable, Durable Property (Withdrawn 2009)
Publisher: ASTM International
Year: 2002
ASTM E2200-02 - Standard Specification for Information Included with Packaging of Multi-Cellular Biological Control Organisms (Withdrawn 2010)
Publisher: ASTM International
Year: 2002
ASTM C536-83(1998) - Standard Test Method for Continuity of Coatings in Glassed Steel Equipment by Electrical Testing
Publisher: ASTM International
Year: 1997
ASTM E2199-02 - Standard Specification for Encarsia formosa Gahan (Hymenoptera:Aphelinidae)
Publisher: ASTM International
Year: 2002
ASTM C800-02 - Standard Specification for Glass Fiber Blanket Insulation (Aircraft Type)
Publisher: ASTM International
Year: 2002
ASTM F2194-02 - Standard Consumer Safety Specification for Bassinets and Cradles
Publisher: ASTM International
Year: 2002
ASTM D4048-02 - Standard Test Method for Detection of Copper Corrosion from Lubricating Grease
Publisher: ASTM International
Year: 2002
ASTM B361-02 - Standard Specification for Factory-Made Wrought Aluminum and Aluminum-Alloy Welding Fittings
Publisher: ASTM International
Year: 2002
ASTM D832-92(1997) - Standard Practice for Rubber Conditioning For Low-Temperature Testing
Publisher: ASTM International
Year: 1992
ASTM D1992-91(1997) - Standard Guide for Testing Synthetic Plasticizers Used in Rubber
Publisher: ASTM International
Year: 1991
ASTM D1456-86(1996) - Standard Test Method for Rubber Property—Elongation at Specific Stress
Publisher: ASTM International
Year: 1986
ASTM D1817-96 - Standard Test Method for Rubber Chemicals—Density
Publisher: ASTM International
Year: 2001
ASTM D1766-96 - Standard Test Method for Rubber Chemicals—Solubility
Publisher: ASTM International
Year: 2001
ASTM C537-87(1998) - Standard Test Method for Reliability of Glass Coatings on Glassed Steel Reaction Equipment by High Voltage
Publisher: ASTM International
Year: 1997
ASTM D1053-92a(1997) - Standard Test Methods for Rubber Property—Stiffening at Low Temperatures: Flexible Polymers and Coated Fabrics
Publisher: ASTM International
Year: 1992
ASTM D1510-99 - Standard Test Method for Carbon Black—Iodine Adsorption Number
Publisher: ASTM International
Year: 2002
ASTM D1148-95 - Standard Test Method for Rubber Deterioration—Heat and Ultraviolet Light Discoloration of Light-Colored Surfaces
Publisher: ASTM International
Year: 1995
ASTM D575-91(1996) - Standard Test Methods for Rubber Properties in Compression
Publisher: ASTM International
Year: 2000
ASTM D945-92(1997) - Standard Test Methods for Rubber Properties in Compression or Shear (Mechanical Oscillograph)
Publisher: ASTM International
Year: 1992
ASTM D2449-88(1995)e1 - Standard Specification for Rubber Bales From Natural Sources—Limit on Coating
Publisher: ASTM International
Year: 1988
ASTM D2632-96 - Standard Test Method for Rubber Property—Resilience by Vertical Rebound
Publisher: ASTM International
Year: 2001
ASTM D750-95 - Standard Test Method for Rubber Deterioration in Carbon-Arc Weathering Apparatus
Publisher: ASTM International
Year: 2000
ASTM D1418-99 - Standard Practice for Rubber and Rubber Latices-Nomenclature
Publisher: ASTM International
Year: 2001
ASTM D1991-96 - Standard Test Method for Rubber Chemicals—2-Mercaptobenzothiazole (MBT)—Assay
Publisher: ASTM International
Year: 1996
ASTM C538-83(1998) - Standard Test Method for Color Retention of Red, Orange, and Yellow Porcelain Enamels
Publisher: ASTM International
Year: 1997
ASTM D1508-99 - Standard Test Method for Carbon Black, Pelleted-Fines and Attrition
Publisher: ASTM International
Year: 2001
ASTM D5963-97a - Standard Test Method for Rubber—Property Abrasion Resistance (Rotary Drum Abrader)
Publisher: ASTM International
Year: 1997
ASTM D5902-96 - Standard Test Method for Rubber-Determination of Residual Unsaturation in Hydrogenated Nitrile Rubber (HNBR) by Iodine Value
Publisher: ASTM International
Year: 1996
ASTM D5964-96 - Standard Practice for Rubber IRM 902 and IRM 903 Replacement Oils for ASTM No. 2 and ASTM No. 3 Oils
Publisher: ASTM International
Year: 1996
ASTM D3896-85(1995)e1 - Standard Practice for Rubber From Synthetic Sources-Sampling
Publisher: ASTM International
Year: 2000
ASTM D5289-95 - Standard Test Method for Rubber Property—Vulcanization Using Rotorless Cure Meters
Publisher: ASTM International
Year: 2001
ASTM D5644-96 - Standard Test Method for Rubber Compounding Materials—Determination of Particle Size Distribution of Vulcanized Particulate Rubber
Publisher: ASTM International
Year: 2001
ASTM D3156-96 - Standard Practice for Rubber—Chromatographic Analysis of Antidegradants (Antioxidants, Antiozonants and Stabilizers)
Publisher: ASTM International
Year: 1996
ASTM D3566-96 - Standard Practice for Rubber—Determination of Bromine in the Presence of Chlorine by Oxygen Combustion
Publisher: ASTM International
Year: 1996
ASTM D4678-94 - Standard Practice for Rubber—Preparation, Testing, Acceptance, Documentation, and Use of Reference Materials
Publisher: ASTM International
Year: 1994
ASTM C539-84(2000) - Standard Test Method for Linear Thermal Expansion of Porcelain Enamel and Glaze Frits and Ceramic Whiteware Materials by the Interferometric Method
Publisher: ASTM International
Year: 1999
ASTM D5604-96 - Standard Test Methods for Precipitated Silica—Surface Area by Single Point B.E.T. Nitrogen Adsorption
Publisher: ASTM International
Year: 1996
ASTM D3533-90(1995)e1 - Standard Method of Rubber—Nitrogen Content
Publisher: ASTM International
Year: 1990
ASTM D3847-96 - Standard Practice for Rubber-Directions for Achieving Subnormal Test Temperatures
Publisher: ASTM International
Year: 2001
ASTM D5603-96 - Standard Classification for Rubber Compounding Materials—Recycled Vulcanizate Particulate Rubber
Publisher: ASTM International
Year: 2001
ASTM D3157-84(1995)e1 - Standard Test Method for Rubber from Natural Sources—Color
Publisher: ASTM International
Year: 1984
ASTM D4676-94 - Standard Classification for Rubber Compounding Materials—Antidegradents
Publisher: ASTM International
Year: 1994
ASTM D4315-94 - Standard Test Methods for Rubber Compounding Material—Zinc Oxide
Publisher: ASTM International
Year: 1994
ASTM D6124-00 - Standard Test Method for Residual Powder on Medical Gloves
Publisher: ASTM International
Year: 2001
ASTM F1806-97(2001) - Standard Practice for Tire Testing Operations—Basic Concepts and Terminology for Reference Tire Use
Publisher: ASTM International
Year: 1997
ASTM D6319-00ae1 - Standard Specification for Nitrile Examination Gloves for Medical Application
Publisher: ASTM International
Year: 2000
ASTM C541-98 - Standard Specification for Linings for Asbestos-Cement Pipe
Publisher: ASTM International
Year: 1998
ASTM D6319-00ae2 - Standard Specification for Nitrile Examination Gloves for Medical Application
Publisher: ASTM International
Year: 2000
ASTM D5250-00e1 - Standard Specification for Poly(vinyl chloride) Gloves for Medical Application
Publisher: ASTM International
Year: 2000
ASTM D5250-00e2 - Standard Specification for Poly(vinyl chloride) Gloves for Medical Application
Publisher: ASTM International
Year: 2000
ASTM D5250-00e3 - Standard Specification for Poly(vinyl chloride) Gloves for Medical Application
Publisher: ASTM International
Year: 2000
ASTM D3578-01ae1 - Standard Specification for Rubber Examination Gloves
Publisher: ASTM International
Year: 2001
ASTM D3578-01 - Standard Specification for Rubber Examination Gloves
Publisher: ASTM International
Year: 2001
ASTM D3578-01a - Standard Specification for Rubber Examination Gloves
Publisher: ASTM International
Year: 2001
ASTM D3578-01e1 - Standard Specification for Rubber Examination Gloves
Publisher: ASTM International
Year: 2001
ASTM D3578-00a - Standard Specification for Rubber Examination Gloves
Publisher: ASTM International
Year: 2001
ASTM D3577-01a - Standard Specification for Rubber Surgical Gloves
Publisher: ASTM International
Year: 2001
ASTM C542-94(1999) - Standard Specification for Lock-Strip Gaskets
Publisher: ASTM International
Year: 1999
ASTM D3577-01ae1 - Standard Specification for Rubber Surgical Gloves
Publisher: ASTM International
Year: 2001
ASTM D3577-01e1 - Standard Specification for Rubber Surgical Gloves
Publisher: ASTM International
Year: 2001
ASTM D3577-00 - Standard Specification for Rubber Surgical Gloves
Publisher: ASTM International
Year: 2001
ASTM D3577-01 - Standard Specification for Rubber Surgical Gloves
Publisher: ASTM International
Year: 2001
ASTM D4005-92(1997) - Standard Test Method for Plastic-Coated Fabrics—Completeness of Fusion of PVC Dispersion Coatings
Publisher: ASTM International
Year: 1992
ASTM D2000-00 - Standard Classification System for Rubber Products in Automotive Applications
Publisher: ASTM International
Year: 2001
ASTM D2000-00e1 - Standard Classification System for Rubber Products in Automotive Applications
Publisher: ASTM International
Year: 2001
ASTM D5250-00 - Standard Specification for Poly(vinyl chloride) Gloves for Medical Application
Publisher: ASTM International
Year: 2000
ASTM D6319-00a - Standard Specification for Nitrile Examination Gloves for Medical Application
Publisher: ASTM International
Year: 2000
ASTM F1046-93(1997)e1 - Standard Guide for Preparing Artificially Worn Passenger and Light Truck Tires for Testing
Publisher: ASTM International
Year: 2001
ASTM C544-92(1998)e1 - Standard Test Method for Hydration of Magnesite or Periclase Grain
Publisher: ASTM International
Year: 1998
ASTM F1087-88(1997) - Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
Publisher: ASTM International
Year: 2002
ASTM F152-95 - Standard Test Methods for Tension Testing of Nonmetallic Gasket Materials
Publisher: ASTM International
Year: 1995
ASTM F146-98e1 - Standard Test Methods for Fluid Resistance of Gasket Materials
Publisher: ASTM International
Year: 2001
ASTM F811-95 - Standard Practice for Accelerometer Use in Vehicles for Tire Testing
Publisher: ASTM International
Year: 2001
ASTM F1016-93(1997) - Standard Practice for Linear Tire Treadwear Data Analysis
Publisher: ASTM International
Year: 1993
ASTM F1805-99 - Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
Publisher: ASTM International
Year: 2000
ASTM F1806-97 - Standard Practice for Tire Testing Operations—Basic Concepts and Terminology for Reference Tire Use
Publisher: ASTM International
Year: 1997
ASTM D2527-83(1997)e1 - Standard Specification for Rubber Seals-Splice Strength
Publisher: ASTM International
Year: 2001
ASTM D3393-91(1997) - Standard Specification for Coated Fabrics-Waterproofness
Publisher: ASTM International
Year: 2000
ASTM C545-97 - Standard Classification of Zircon Refractories
Publisher: ASTM International
Year: 1997
ASTM D3772-97 - Standard Specification for Rubber Finger Cots
Publisher: ASTM International
Year: 2001
ASTM D3832-79(1997)e1 - Standard Specification for Rubber Seals Contacting Liquids in Solar Energy Systems
Publisher: ASTM International
Year: 2000
ASTM D3959-91(1997) - Standard Test Method for Rubber- and Plastic-Coated Fabrics—Discoloration Sensitivity to Tobacco Smoke
Publisher: ASTM International
Year: 1991
ASTM D4316-95 - Standard Specification for Elastomeric Water Bottles
Publisher: ASTM International
Year: 2000
ASTM D4679-01 - Standard Specification for Rubber General Purpose, Household or Beautician Gloves
Publisher: ASTM International
Year: 2002
ASTM D4679-93(1999) - Standard Specification for Rubber General Purpose, Household or Beautician Gloves
Publisher: ASTM International
Year: 2002
ASTM D1825-92(1997) - Standard Practice for Etching and Cleaning Copper-Clad Electrical Insulating Materials and Thermosetting Laminates for Electrical Testing
Publisher: ASTM International
Year: 1992
ASTM D2308-97 - Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D2305-99 - Standard Test Methods for Polymeric Films Used for Electrical Insulation
Publisher: ASTM International
Year: 2002
ASTM D2275-95 - Standard Test Method for Voltage Endurance of Solid Electrical Insulating Materials Subjected to Partial Discharges (Corona) on the Surface
Publisher: ASTM International
Year: 2001
ASTM C547-00 - Standard Specification for Mineral Fiber Pipe Insulation
Publisher: ASTM International
Year: 2000
ASTM D2307-95 - Standard Test Method for Thermal Endurance of Film-Insulated Round Magnet Wire
Publisher: ASTM International
Year: 2001
ASTM D1676-99 - Standard Test Methods for Film-Insulated Magnet Wire
Publisher: ASTM International
Year: 2002
ASTM D2220-97 - Standard Specification for Poly(Vinyl Chloride) Insulation for Wire and Cable, 75°C Operation
Publisher: ASTM International
Year: 2002
ASTM D1932-97 - Standard Test Method for Thermal Endurance of Flexible Electrical Insulating Varnishes
Publisher: ASTM International
Year: 2001
ASTM D2148-95 - Standard Test Methods for Bondable Silicone Rubber Tapes Used for Electrical Insulation
Publisher: ASTM International
Year: 2002
ASTM D1677-86(1993)e1 - Standard Methods for Sampling and Testing Untreated Mica Paper Used for Electrical Insulation
Publisher: ASTM International
Year: 2002
ASTM D1867-96 - Standard Specification for Copper-Clad Thermosetting Laminates for Printed Wiring
Publisher: ASTM International
Year: 2001
ASTM D709-00 - Standard Specification for Laminated Thermosetting Materials
Publisher: ASTM International
Year: 2001
ASTM D2304-97 - Standard Test Method for Thermal Endurance of Rigid Electrical Insulating Materials
Publisher: ASTM International
Year: 1997
ASTM D1531-95 - Standard Test Methods for Relative Permittivity (Dielectric Constant) and Dissipation Factor by Fluid Displacement Procedures
Publisher: ASTM International
Year: 2001
ASTM A179/A179M-90a(2001) - Standard Specification for Seamless Cold-Drawn Low-Carbon Steel Heat-Exchanger and Condenser Tubes
Publisher: ASTM International
Year: 1990
ASTM C549-81(1995)e1 - Standard Specification for Perlite Loose Fill Insulation
Publisher: ASTM International
Year: 1994
ASTM D1676-01 - Standard Test Methods for Film-Insulated Magnet Wire
Publisher: ASTM International
Year: 2002
ASTM D1047-95 - Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
Publisher: ASTM International
Year: 1995
ASTM D1458-96 - Standard Test Methods for Fully Cured Silicone Rubber-Coated Glass Fabric and Tapes for Electrical Insulation
Publisher: ASTM International
Year: 2001
ASTM D669-92(1997) - Standard Test Method for Dissipation Factor and Permittivity Parallel with Laminations of Laminated Sheet and Plate Materials
Publisher: ASTM International
Year: 1992
ASTM D710-97 - Standard Specification for Vulcanized Fibre Sheets, Rods, and Tubes Used for Electrical Insulation
Publisher: ASTM International
Year: 1997
ASTM D69-96 - Standard Test Methods for Friction Tapes
Publisher: ASTM International
Year: 2001
ASTM D176-96 - Standard Test Methods for Solid Filling and Treating Compounds Used for Electrical Insulation
Publisher: ASTM International
Year: 2000
ASTM D229-96 - Standard Test Methods for Rigid Sheet and Plate Materials Used for Electrical Insulation
Publisher: ASTM International
Year: 2001
ASTM D350-96 - Standard Test Methods for Flexible Treated Sleeving Used for Electrical Insulation
Publisher: ASTM International
Year: 2001
ASTM D6097-01 - Standard Test Method for Relative Resistance to Vented Water-Tree Growth in Solid Dielectric Insulating Materials
Publisher: ASTM International
Year: 2001
ASTM C550-95(2001) - Standard Test Method for Measuring Trueness and Squareness of Rigid Block and Board Thermal Insulation
Publisher: ASTM International
Year: 1994
ASTM D2770-93 - Standard Specification for Ozone-Resisting Ethylene-Propylene Rubber Integral Insulation and Jacket for Wire and Cable
Publisher: ASTM International
Year: 2001
ASTM D2768-95 - Standard Specification for General-Purpose Ethylene-Propylene Rubber Jacket for Wire and Cable
Publisher: ASTM International
Year: 1995
ASTM D2526-97 - Standard Specification for Ozone-Resisting Silicone Rubber Insulation for Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D2520-95 - Standard Test Methods for Complex Permittivity (Dielectric Constant) of Solid Electrical Insulating Materials at Microwave Frequencies and Temperatures to 1650oC
Publisher: ASTM International
Year: 2001
ASTM D4882-97 - Standard Test Method for Bond Strength of Electrical Insulating Varnishes by the Twisted-Coil Test
Publisher: ASTM International
Year: 2001
ASTM D5470-95 - Standard Test Methods for Thermal Transmission Properties of Thin Thermally Conductive Solid Electrical Insulation Materials
Publisher: ASTM International
Year: 2001
ASTM D6097-97a - Standard Test Method for Relative Resistance to Vented Water-Tree Growth in Solid Dielectric Insulating Materials
Publisher: ASTM International
Year: 2001
ASTM D5568-95 - Standard Test Method for Measuring Relative Complex Permittivity and Relative Magnetic Permeability of Solid Materials at Microwave Frequencies
Publisher: ASTM International
Year: 2001
ASTM D4881-97 - Standard Test Method for Thermal Endurance of Varnished Fibrous- or Film-Wrapped Magnet Wire
Publisher: ASTM International
Year: 2001
ASTM D2519-96 - Standard Test Method for Bond Strength of Electrical Insulating Varnishes by the Helical Coil Test
Publisher: ASTM International
Year: 2001
ASTM C551-98 - Standard Specification for Asbestos-Cement Fiberboard Insulating Panels
Publisher: ASTM International
Year: 1998
ASTM D4325-97 - Standard Test Methods for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
Publisher: ASTM International
Year: 2002
ASTM D4246-97 - Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Operation
Publisher: ASTM International
Year: 2002
ASTM D4388-97 - Standard Specification for Nonmetallic Semi-Conducting and Electrically Insulating Rubber Tapes
Publisher: ASTM International
Year: 2002
ASTM D3554-98 - Standard Specification for Track-Resistant Black Thermoplastic High-Density Polyethylene Insulation for Wire and Cable, 75oC Operation
Publisher: ASTM International
Year: 2001
ASTM D4245-97 - Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Dry/75°C Wet Operation
Publisher: ASTM International
Year: 2002
ASTM D4244-95 - Standard Specification for General-Purpose, Heavy-Duty, and Extra-Heavy-Duty Acrylonitrile-Butadiene/Poly(vinyl Chloride) (NBR/PVC) Jackets for Wire and Cable
Publisher: ASTM International
Year: 1995
ASTM D3485-97 - Standard Specification for Smooth-Wall Coilable Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable
Publisher: ASTM International
Year: 2002
ASTM D3377-96 - Standard Test Method for Weight Loss of Solventless Varnishes
Publisher: ASTM International
Year: 2000
ASTM D3555-98 - Standard Specification for Track-Resistant Black Crosslinked Polyethylene Insulation for Wire and Cable, 90oC Operation
Publisher: ASTM International
Year: 2001
ASTM D3382-95 - Standard Test Methods for Measurement of Energy and Integrated Charge Transfer Due to Partial Discharges (Corona) Using Bridge Techniques
Publisher: ASTM International
Year: 2000
ASTM C552-00 - Standard Specification for Cellular Glass Thermal Insulation
Publisher: ASTM International
Year: 2000
ASTM D2865-95 - Standard Practice for Calibration of Standards and Equipment for Electrical Insulating Materials Testing
Publisher: ASTM International
Year: 2001
ASTM D3004-97 - Standard Specification for Extruded Crosslinked and Thermoplastic Semi-Conducting, Conductor and Insulation Shielding Materials
Publisher: ASTM International
Year: 2002
ASTM D3145-97 - Standard Test Method for Thermal Endurance of Electrical Insulating Varnishes by the Helical Coil Method
Publisher: ASTM International
Year: 2001
ASTM D3215-93 - Standard Test Method for Measurement of the Specific Electrical Impedance of Electrical-Grade Magnesium Oxide for Use in Sheathed-Type Heating Elements
Publisher: ASTM International
Year: 1993
ASTM D3277-95e1 - Standard Test Methods for Moisture Content of Oil-Impregnated Cellulosic Insulation
Publisher: ASTM International
Year: 1995
ASTM D3612-96 - Standard Test Method for Analysis of Gases Dissolved in Electrical Insulating Oil by Gas Chromatography
Publisher: ASTM International
Year: 2001
ASTM D3277-95 - Standard Test Methods for Moisture Content of Oil-Impregnated Cellulosic Insulation
Publisher: ASTM International
Year: 1995
ASTM D2864-00a - Standard Terminology Relating to Electrical Insulating Liquids and Gases
Publisher: ASTM International
Year: 2002
ASTM D2144-01 - Standard Test Methods for Examination of Electrical Insulating Oils by Infrared Absorption
Publisher: ASTM International
Year: 2001
ASTM C553-00 - Standard Specification for Mineral Fiber Blanket Thermal Insulation for Commercial and Industrial Applications
Publisher: ASTM International
Year: 2000
ASTM D2477-96 - Standard Test Method for Dielectric Breakdown Voltage and Dielectric Strength of Insulating Gases at Commercial Power Frequencies
Publisher: ASTM International
Year: 2002
ASTM D2112-00 - Standard Test Method for Oxidation Stability of Inhibited Mineral Insulating Oil by Pressure Vessel
Publisher: ASTM International
Year: 2001
ASTM D1051-95(2000) - Standard Specification for Rubber Insulating Sleeves
Publisher: ASTM International
Year: 2002
ASTM D1051-95 - Standard Specification for Rubber Insulating Sleeves
Publisher: ASTM International
Year: 2002
ASTM D878-01 - Standard Test Method for Inorganic Chlorides and Sulfates in Insulating Oils
Publisher: ASTM International
Year: 2001
ASTM D120-95(2000) - Standard Specification for Rubber Insulating Gloves
Publisher: ASTM International
Year: 2002
ASTM D120-95 - Standard Specification for Rubber Insulating Gloves
Publisher: ASTM International
Year: 2002
ASTM F1891-01a - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2002
ASTM F1891-02 - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2002
ASTM F1891-00a - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2002
ASTM C554-93(1999) - Standard Test Method for Crazing Resistance of Fired Glazed Ceramic Whitewares by a Thermal Shock Method
Publisher: ASTM International
Year: 1999
ASTM F1891-01 - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2002
ASTM F1891-00 - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2002
ASTM F1506-00 - Standard Performance Specification for Flame Resistant Textile Materials for Wearing Apparel for Use by Electrical Workers Exposed to Momentary Electric Arc and Related Thermal Hazards
Publisher: ASTM International
Year: 2002
ASTM F1506-01a - Standard Performance Specification for Flame Resistant Textile Materials for Wearing Apparel for Use by Electrical Workers Exposed to Momentary Electric Arc and Related Thermal Hazards
Publisher: ASTM International
Year: 2002
ASTM F1506-01 - Standard Performance Specification for Flame Resistant Textile Materials for Wearing Apparel for Use by Electrical Workers Exposed to Momentary Electric Arc and Related Thermal Hazards
Publisher: ASTM International
Year: 2002
ASTM F1701-96e1 - Standard Specification for Unused Polypropylene Rope with Special Electrical Properties
Publisher: ASTM International
Year: 2000
ASTM F1505-94 - Standard Specification for Insulated and Insulating Hand Tools
Publisher: ASTM International
Year: 2001
ASTM F1742-96e1 - Standard Specification for PVC Insulating Sheeting
Publisher: ASTM International
Year: 1999
ASTM F712-88(1995) - Standard Test Methods for Electrically Insulating Plastic Guard Equipment for Protection of Workers
Publisher: ASTM International
Year: 1999
ASTM F696-97 - Standard Specification for Leather Protectors for Rubber Insulating Gloves and Mittens
Publisher: ASTM International
Year: 2002
ASTM C557-99 - Standard Specification for Adhesives for Fastening Gypsum Wallboard to Wood Framing
Publisher: ASTM International
Year: 1999
ASTM F1236-96e1 - Standard Guide for Visual Inspection of Electrical Protective Rubber Products
Publisher: ASTM International
Year: 1996
ASTM F496-01 - Standard Specification for In-Service Care of Insulating Gloves and Sleeves
Publisher: ASTM International
Year: 2002
ASTM F479-95 - Standard Specification for In-Service Care of Insulating Blankets
Publisher: ASTM International
Year: 2000
ASTM F1891-99a - Standard Specification for Arc and Flame Resistant Rainwear
Publisher: ASTM International
Year: 2002
ASTM F496-99 - Standard Specification for In-Service Care of Insulating Gloves and Sleeves
Publisher: ASTM International
Year: 2002
ASTM D2144-94 - Standard Test Methods for Examination of Electrical Insulating Oils by Infrared Absorption
Publisher: ASTM International
Year: 2001
ASTM D3809-79(1993) - Standard Method of Testing Synthetic Dielectric Fluids For Capacitors
Publisher: ASTM International
Year: 2001
ASTM D877-87(1995) - Standard Test Method for Dielectric Breakdown Voltage of Insulating Liquids Using Disk Electrodes
Publisher: ASTM International
Year: 2000
ASTM D1534-95 - Standard Test Method for Approximate Acidity in Electrical Insulating Liquids by Color-Indicator Titration
Publisher: ASTM International
Year: 1995
ASTM C559-90(2000) - Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
Publisher: ASTM International
Year: 2000
ASTM D3487-88(1993) - Standard Specification for Mineral Insulating Oil Used in Electrical Apparatus
Publisher: ASTM International
Year: 2000
ASTM D178-93(1998) - Standard Specification for Rubber Insulating Matting
Publisher: ASTM International
Year: 2001
ASTM D878-96a - Standard Test Method for Inorganic Chlorides and Sulfates in Insulating Oils
Publisher: ASTM International
Year: 2001
ASTM D3635-90(1998) - Standard Test Method for Dissolved Copper In Electrical Insulating Oil By Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2001
ASTM D2296-84(1995)e1 - Standard Specification for Continuity of Quality of Electrical Insulating Polybutene Oil for Capacitors
Publisher: ASTM International
Year: 2001
ASTM F2113-01 - Standard Guide for Analysis and Reporting the Impurity Content and Grade of High Purity Metallic Sputtering Targets for Electronic Thin Film Applications
Publisher: ASTM International
Year: 2001
ASTM F1269-89(1995)e1 - Test Methods for Destructive Shear Testing of Ball Bonds
Publisher: ASTM International
Year: 2000
ASTM F459-84(1995)e1 - Standard Test Methods for Measuring Pull Strength of Microelectronic Wire Bonds
Publisher: ASTM International
Year: 2000
ASTM F72-95 - Standard Specification for Gold Wire for Semiconductor Lead Bonding
Publisher: ASTM International
Year: 2000
ASTM F111-96 - Standard Practice for Determining Barium Yield, Getter Gas Content, and Getter Sorption Capacity for Barium Flash Getters
Publisher: ASTM International
Year: 1996
ASTM C560-88(1998) - Standard Test Methods for Chemical Analysis of Graphite
Publisher: ASTM International
Year: 1999
ASTM F83-71(1996)e1 - Standard Practice for Definition and Determination of Thermionic Constants of Electron Emitters
Publisher: ASTM International
Year: 1971
ASTM F204-76(1996)e1 - Standard Test Method for Surface Flaws in Tungsten Seal Rod and Wire
Publisher: ASTM International
Year: 1976
ASTM F1211-89(1994)e1 - Standard Specification for Semiconductor Device Passivation Opening Layouts
Publisher: ASTM International
Year: 2000
ASTM F1190-93 - Standard Guide for Neutron Irradiation of Unbiased Electronic Components
Publisher: ASTM International
Year: 1999
ASTM C226-02 - Standard Specification for Air-Entraining Additions for Use in the Manufacture of Air-Entraining Hydraulic Cement
Publisher: ASTM International
Year: 2002
ASTM C1088-02 - Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
Publisher: ASTM International
Year: 2002
ASTM C1521-02a - Standard Practice for Evaluating Adhesion of Installed Weatherproofing Sealant Joints
Publisher: ASTM International
Year: 2002
ASTM D2244-02 - Standard Practice for Calculation of Color Tolerances and Color Differences from Instrumentally Measured Color Coordinates
Publisher: ASTM International
Year: 2002
ASTM C561-91(2000) - Standard Test Method for Ash in a Graphite Sample
Publisher: ASTM International
Year: 2000
ASTM D5904-02 - Standard Test Method for Total Carbon, Inorganic Carbon, and Organic Carbon in Water by Ultraviolet, Persulfate Oxidation, and Membrane Conductivity Detection
Publisher: ASTM International
Year: 2002
ASTM E1211-02 - Standard Practice for Leak Detection and Location Using Surface-Mounted Acoustic Emission Sensors
Publisher: ASTM International
Year: 2002
ASTM D6801-02 - Standard Test Method for Measuring Maximum Spontaneous Heating Temperature of Art Materials
Publisher: ASTM International
Year: 2002
ASTM A668/A668M-02 - Standard Specification for Steel Forgings, Carbon and Alloy, for General Industrial Use
Publisher: ASTM International
Year: 2002
ASTM C621-84(2001) - Standard Test Method for Isothermal Corrosion Resistance of Refractories to Molten Glass
Publisher: ASTM International
Year: 1984
ASTM F106-95 - Standard Specification for Brazing Filler Metals for Electron Devices
Publisher: ASTM International
Year: 2000
ASTM C198-91(2001) - Standard Test Method for Cold Bonding Strength of Refractory Mortar
Publisher: ASTM International
Year: 1991
ASTM F364-96 - Standard Specification for Molybdenum Flattened Wire for Electron Tubes
Publisher: ASTM International
Year: 1996
ASTM C16-81(2001) - Standard Test Method for Load Testing Refractory Brick at High Temperatures
Publisher: ASTM International
Year: 1981
ASTM F637-85(1994)e1 - Standard Specification for Format, Physical Properties, and Test Methods for 19 and 35 mm Testable Tape Carrier for Perimeter Tape Carrier-Bonded Semiconductor Devices
Publisher: ASTM International
Year: 2000
ASTM A181/A181M-01 - Standard Specification for Carbon Steel Forgings, for General-Purpose Piping
Publisher: ASTM International
Year: 2001
ASTM C562-91(2000) - Standard Test Method for Moisture in a Graphite Sample
Publisher: ASTM International
Year: 2000
ASTM F638-88(1995)e1 - Standard Specification for Fine Aluminum-1% Magnesium Wire for Semiconductor Lead-Bonding
Publisher: ASTM International
Year: 2000
ASTM F288-96 - Standard Specification for Tungsten Wire for Electron Devices and Lamps
Publisher: ASTM International
Year: 1996
ASTM F3-99 - Standard Specification for Nickel Strip for Electron Tubes
Publisher: ASTM International
Year: 2002
ASTM F30-96 - Standard Specification for Iron-Nickel Sealing Alloys
Publisher: ASTM International
Year: 1996
ASTM F289-96 - Standard Specification for Molybdenum Wire and Rod for Electronic Applications
Publisher: ASTM International
Year: 1996
ASTM F487-88(1995)e1 - Standard Specification for Fine Aluminum-1% Silicon Wire for Semiconductor Lead-Bonding
Publisher: ASTM International
Year: 2000
ASTM F269-60(1996)e1 - Standard Test Method for Sag of Tungsten Wire
Publisher: ASTM International
Year: 1960
ASTM F219-96 - Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
Publisher: ASTM International
Year: 1996
ASTM F73-96 - Standard Specification for Tungsten-Rhenium Alloy Wire for Electron Devices and Lamps
Publisher: ASTM International
Year: 1996
ASTM F458-84(1995)e1 - Standard Practice for Nondestructive Pull Testing of Wire Bonds
Publisher: ASTM International
Year: 2000
ASTM C563-96 - Standard Test Method for Optimum SO3 in Hydraulic Cement Using 24-h Compressive Strength
Publisher: ASTM International
Year: 1995
ASTM A882/A882M-02a - Standard Specification for Filled Epoxy-Coated Seven-Wire Prestressing Steel Strand
Publisher: ASTM International
Year: 2002
ASTM E1557-02 - Standard Classification for Building Elements and Related Sitework-UNIFORMAT II
Publisher: ASTM International
Year: 2002
ASTM F1961-02 - Standard Specification for Metal Mechanical Cold Flare Compression Fittings with Disc Spring for Crosslinked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2002
ASTM F2159-02 - Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2002
ASTM F533-96 - Standard Test Method for Thickness and Thickness Variation of Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F576-00 - Standard Test Method for Measurement of Insulator Thickness and Refractive Index on Silicon Substrates by Ellipsometry
Publisher: ASTM International
Year: 2001
ASTM F1960-02 - Standard Specification for Cold Expansion Fittings with PEX Reinforcing Rings for Use with Cross-linked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2002
ASTM F1807-02 - Standard Specification for Metal Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2002
ASTM F928-93(1999) - Standard Test Methods for Edge Contour of Circular Semiconductor Wafers and Rigid Disk Substrates
Publisher: ASTM International
Year: 2002
ASTM F1777-02 - Standard Practice for Paintball Field Operation
Publisher: ASTM International
Year: 2002
ASTM C564-97 - Standard Specification for Rubber Gaskets for Cast Iron Soil Pipe and Fittings
Publisher: ASTM International
Year: 1996
ASTM F951-01 - Standard Test Method for Determination of Radial Interstitial Oxygen Variation in Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F877-02 - Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
Publisher: ASTM International
Year: 2002
ASTM E1419-02a - Standard Test Method for Examination of Seamless, Gas- Filled, Pressure Vessels Using Acoustic Emission
Publisher: ASTM International
Year: 2002
ASTM F1724-96 - Standard Test Method for Measuring Surface Metal Contamination of Polycrystalline Silicon by Acid Extraction-Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 2001
ASTM F1689-96 - Standard Test Method for Determining the Insulation Resistance of a Membrane Switch
Publisher: ASTM International
Year: 2002
ASTM F1681-96 - Standard Test Method for Determining Current Carrying Capacity of a Conductor as Part of a Membrane Switch Circuit
Publisher: ASTM International
Year: 1996
ASTM F1619-95(2000) - Standard Test Method for Measurement of Interstitial Oxygen Content of Silicon Wafers by Infrared Absorption Spectroscopy with p-Polarized Radiation Incident at the Brewster Angle
Publisher: ASTM International
Year: 1995
ASTM D4288-02 - Standard Specification for Calcium Borosilicate Pigments
Publisher: ASTM International
Year: 2002
ASTM F1663-95 - Standard Test Method for Determining the Capacitance of a Membrane Switch
Publisher: ASTM International
Year: 1995
ASTM C565-93(1998) - Standard Test Methods for Tension Testing of Carbon and Graphite Mechanical Materials
Publisher: ASTM International
Year: 1999
ASTM D2198-02 - Standard Test Method for Stain Removal From Multicolor Lacquers (Withdrawn 2003)
Publisher: ASTM International
Year: 2002
ASTM C1289-02 - Standard Specification for Faced Rigid Cellular Polyisocyanurate Thermal Insulation Board
Publisher: ASTM International
Year: 2002
ASTM F1597-01 - Standard Test Method for Determining the Actuation Force and Contact Force of a Membrane Switch
Publisher: ASTM International
Year: 2002
ASTM G15-02 - Standard Terminology Relating to Corrosion and Corrosion Testing
Publisher: ASTM International
Year: 2002
ASTM F1597-00 - Standard Test Method for Determining the Actuation Force and Contact Force of a Membrane Switch
Publisher: ASTM International
Year: 2002
ASTM F81-00 - Standard Test Method for Measuring Radial Resistivity Variation on Silicon Wafers
Publisher: ASTM International
Year: 2001
ASTM F1578-00 - Standard Practice for Contact Closure Cycling of a Membrane Switch
Publisher: ASTM International
Year: 2001
ASTM F154-00 - Standard Guide for Identification of Structures and Contaminants Seen on Specular Silicon Surfaces
Publisher: ASTM International
Year: 2001
ASTM B265-99e1 - Standard Specification for Titanium and Titanium Alloy Strip, Sheet, and Plate
Publisher: ASTM International
Year: 1999
ASTM F76-86(1996)e1 - Standard Test Methods for Measuring Resistivity and Hall Coefficient and Determining Hall Mobility in Single-Crystal Semiconductors
Publisher: ASTM International
Year: 1986
ASTM C566-97 - Standard Test Method for Total Evaporable Moisture Content of Aggregate by Drying
Publisher: ASTM International
Year: 1996
ASTM F1570-01 - Standard Test Method for Determining the Tactile Ratio of a Membrane Switch
Publisher: ASTM International
Year: 2001
ASTM F1152-93(2001) - Standard Test Method for Dimensions of Notches on Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F2112-01 - Standard Terminology for Membrane Switches
Publisher: ASTM International
Year: 2002
ASTM F2072-00 - Standard Practice for Hosedown of a Membrane Switch
Publisher: ASTM International
Year: 2001
ASTM F2073-00 - Standard Test Method for Non-Destructive Short Circuit Testing of a Membrane Switch
Publisher: ASTM International
Year: 2001
ASTM F1996-00 - Standard Test Method for Silver Migration for Membrane Switch Circuitry
Publisher: ASTM International
Year: 2001
ASTM F951-96 - Standard Test Method for Determination of Radial Interstitial Oxygen Variation in Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F1662-95 - Standard Test Method for Verifying the Specified Dielectric Withstand Voltage of a Member Switch
Publisher: ASTM International
Year: 1995
ASTM F1680-96 - Standard Test Method for Determining Circuit Resistance of a Membrane Switch
Publisher: ASTM International
Year: 2002
ASTM F1683-96a - Standard Practice for Creasing or Bending a Membrane Switch, Membrane Switch Tail Assembly or Membrane Switch Component
Publisher: ASTM International
Year: 2002
ASTM C567-00 - Standard Test Method for Determining Density of Structural Lightweight Concrete
Publisher: ASTM International
Year: 2000
ASTM C1026-87(2002) - Standard Test Method for Measuring the Resistance of Ceramic Tile to Freeze-Thaw Cycling
Publisher: ASTM International
Year: 1987
ASTM F358-83(1996)e1 - Standard Test Method for Wavelength of Peak Photoluminescence and the Corresponding Composition of Gallium Arsenide Phosphide Wafers
Publisher: ASTM International
Year: 1983
ASTM F1762-97 - Standard Practice for Exposing a Membrane Switch to Variation in Atmospheric Pressure
Publisher: ASTM International
Year: 2002
ASTM F1723-96 - Standard Practice for Evaluation of Polycrystalline Silicon Rods by Float-Zone Crystal Growth and Spectroscopy
Publisher: ASTM International
Year: 2002
ASTM F1708-96 - Standard Practice for Evaluation of Granular Polysilicon by Meter-Zoner Spectroscopies
Publisher: ASTM International
Year: 2002
ASTM F418-77(1996)e1 - Standard Practice for Preparation of Samples of the Constant Composition Region of Epitaxial Gallium Arsenide Phosphide for Hall Effect Measurements
Publisher: ASTM International
Year: 1977
ASTM F534-97 - Standard Test Method for Bow of Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F672-88(1995)e1 - Standard Test Method for Measuring Resistivity Profiles Perpendicular to the Surface of a Silicon Wafer Using a Spreading Resistance Probe
Publisher: ASTM International
Year: 2001
ASTM F1682-96 - Standard Test Method for Determining Travel of a Membrane Switch
Publisher: ASTM International
Year: 2002
ASTM F1661-96 - Standard Test Method for Determining the Contact Bounce Time of a Membrane Switch
Publisher: ASTM International
Year: 1996
ASTM C568-99 - Standard Specification for Limestone Dimension Stone
Publisher: ASTM International
Year: 1999
ASTM F1570-94 - Standard Test Method for Determining the Tactile Ratio of a Membrane Switch
Publisher: ASTM International
Year: 2001
ASTM F1212-89(1996)e1 - Standard Test Method for Thermal Stability Testing of Gallium Arsenide Wafers
Publisher: ASTM International
Year: 1989
ASTM F1239-94 - Standard Test Methods for Oxygen Precipitation Characterization of Silicon Wafers by Measurement of Interstitial Oxygen Reduction
Publisher: ASTM International
Year: 2002
ASTM F1152-93 - Standard Test Method for Dimensions of Notches on Silicon Wafers
Publisher: ASTM International
Year: 2002
ASTM F978-90(1996)e1 - Standard Test Method for Characterizing Semiconductor Deep Levels by Transient Capacitance Techniques
Publisher: ASTM International
Year: 2001
ASTM F1598-95 - Standard Test Method for Determining the Effects of Chemical/Solvent Exposure to a Membrane Switch/Graphic Overlay (Spot Test Method)
Publisher: ASTM International
Year: 1995
ASTM D1193-99 - Standard Specification for Reagent Water
Publisher: ASTM International
Year: 1999
ASTM D1385-88(2001) - Standard Test Method for Hydrazine in Water
Publisher: ASTM International
Year: 2001
ASTM D1129-01 - Standard Terminology Relating to Water
Publisher: ASTM International
Year: 2002
ASTM D516-90(1995)e1 - Standard Test Method for Sulfate Ion in Water
Publisher: ASTM International
Year: 2002
ASTM C570-00 - Standard Specification for Oil- and Resin-Base Caulking Compound for Building Construction (Withdrawn 2002)
Publisher: ASTM International
Year: 2000
ASTM D4127-92(1996) - Standard Terminology Used with Ion-Selective Electrodes
Publisher: ASTM International
Year: 2002
ASTM D3590-89(1994)e1 - Standard Test Methods for Total Kjeldahl Nitrogen in Water
Publisher: ASTM International
Year: 2002
ASTM F660-83(1993) - Standard Practice for Comparing Particle Size in the Use of Alternative Types of Particle Counters
Publisher: ASTM International
Year: 1983
ASTM D5673-96 - Standard Test Method for Elements in Water by Inductively Coupled Plasma—Mass Spectrometry
Publisher: ASTM International
Year: 2002
ASTM D6071-96 - Standard Test Method for Low Level Sodium in High Purity Water by Graphite Furnace Atomic Absorption Spectroscopy
Publisher: ASTM International
Year: 1999
ASTM D5462-93(2001) - Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
Publisher: ASTM International
Year: 2001
ASTM D5243-92(1996) - Standard Test Method for Open-Channel Flow Measurement of Water Indirectly at Culverts
Publisher: ASTM International
Year: 2000
ASTM D1126-96 - Standard Test Method for Hardness in Water
Publisher: ASTM International
Year: 2002
ASTM D1691-95 - Standard Test Methods for Zinc in Water
Publisher: ASTM International
Year: 2002
ASTM C577-99 - Standard Test Method for Permeability of Refractories
Publisher: ASTM International
Year: 1999
ASTM D1941-91(1996) - Standard Test Method for Open Channel Flow Measurement of Water with the Parshall Flume
Publisher: ASTM International
Year: 2000
ASTM D1971-95 - Standard Practices for Digestion of Water Samples for Determination of Metals by Flame Atomic Absorption, Graphite Furnace Atomic Absorption, Plasma Emission Spectroscopy, or Plasma Mass Spectrometry
Publisher: ASTM International
Year: 2002
ASTM D858-95 - Standard Test Methods for Manganese in Water
Publisher: ASTM International
Year: 2002
ASTM D857-95 - Standard Test Method for Aluminum in Water
Publisher: ASTM International
Year: 2002
ASTM D1067-92(1996) - Standard Test Methods for Acidity or Alkalinity of Water
Publisher: ASTM International
Year: 2002
ASTM D1498-93 - Standard Practice for Oxidation-Reduction Potential of Water
Publisher: ASTM International
Year: 2000
ASTM D1688-95 - Standard Test Methods for Copper in Water
Publisher: ASTM International
Year: 2002
ASTM D1129-99a - Standard Terminology Relating to Water
Publisher: ASTM International
Year: 2002
ASTM C1336-96(2002) - Standard Practice for Fabricating Non-Oxide Ceramic Reference Specimens Containing Seeded Inclusions
Publisher: ASTM International
Year: 2002
ASTM D4309-96 - Standard Practice for Sample Digestion Using Closed Vessel Microwave Heating Technique for the Determination of Total Metals in Water
Publisher: ASTM International
Year: 2002
ASTM C578-01 - Standard Specification for Rigid, Cellular Polystyrene Thermal Insulation
Publisher: ASTM International
Year: 2001
ASTM D4375-96 - Standard Practice for Basic Statistics in Committee D-19 on Water
Publisher: ASTM International
Year: 1995
ASTM D4382-95 - Standard Test Method for Barium in Water, Atomic Absorption Spectrophotometry, Graphite Furnace
Publisher: ASTM International
Year: 2002
ASTM D3223-95 - Standard Test Method for Total Mercury in Water
Publisher: ASTM International
Year: 2002
ASTM D4691-96 - Standard Practice for Measuring Elements in Water by Flame Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2002
ASTM D596-91(1995) - Standard Guide for Reporting Results of Analysis of Water
Publisher: ASTM International
Year: 2001
ASTM D1976-96 - Standard Test Method for Elements in Water by Inductively-Coupled Argon Plasma Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2002
ASTM D5810-96 - Standard Guide for Spiking into Aqueous Samples
Publisher: ASTM International
Year: 1996
ASTM D3557-95 - Standard Test Methods for Cadmium in Water
Publisher: ASTM International
Year: 2002
ASTM D3372-92(1996) - Standard Test Method for Molybdenum in Water
Publisher: ASTM International
Year: 2002
ASTM D3920-92(1996) - Standard Test Method for Strontium in Water
Publisher: ASTM International
Year: 2002
ASTM A182/A182M-01a - Standard Specification for Forged or Rolled Alloy-Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
Publisher: ASTM International
Year: 2001
ASTM C579-01 - Standard Test Methods for Compressive Strength of Chemical-Resistant Mortars, Grouts, Monolithic Surfacings and Polymer Concretes
Publisher: ASTM International
Year: 2001
ASTM D3697-92(1996) - Standard Test Method for Antimony in Water
Publisher: ASTM International
Year: 2002
ASTM D3866-92(1996) - Standard Test Methods for Silver in Water
Publisher: ASTM International
Year: 2002
ASTM E1733-95(2002) - Standard Guide for Use of Lighting in Laboratory Testing
Publisher: ASTM International
Year: 1995
ASTM C97-02 - Standard Test Methods for Absorption and Bulk Specific Gravity of Dimension Stone
Publisher: ASTM International
Year: 2002
ASTM E1864-02 - Standard Practice for Evaluating Quality Systems of Organizations Conducting Facility and Hazard Assessments for Lead in Paint, Dust, Airborne Particulate, and Soil in and around Buildings and Related Structures (Withdrawn 2011)
Publisher: ASTM International
Year: 2002
ASTM F1865-02 - Standard Specification for Mechanical Cold Expansion Insert Fitting With Compression Sleeve for Cross-linked Polyethylene (PEX) Tubing
Publisher: ASTM International
Year: 2002
ASTM D4962-95e1 - Standard Practice for NaI(Tl) Gamma-Ray Spectrometry of Water
Publisher: ASTM International
Year: 2002
ASTM C501-84(2002) - Standard Test Method for Relative Resistance to Wear of Unglazed Ceramic Tile by the Taber Abraser
Publisher: ASTM International
Year: 1984
ASTM D5790-95 - Standard Test Method for Measurement of Purgeable Organic Compounds in Water by Capillary Column Gas Chromatography/Mass Spectrometry
Publisher: ASTM International
Year: 1994
ASTM D4107-98(2002)e1 - Standard Test Method for Tritium in Drinking Water
Publisher: ASTM International
Year: 1998
ASTM C580-98 - Standard Test Method for Flexural Strength and Modulus of Elasticity of Chemical-Resistant Mortars, Grouts, Monolithic Surfacings, and Polymer Concretes
Publisher: ASTM International
Year: 1998
ASTM D4328-84(1993)e1 - Standard Practice for Calculation of Supersaturation of Barium Sulfate, Strontium Sulfate, and Calcium Sulfate Dihydrate (Gypsum) in Brackish Water, Seawater, and Brines
Publisher: ASTM International
Year: 1997
ASTM D4489-95 - Standard Practices for Sampling of Waterborne Oils
Publisher: ASTM International
Year: 1995
ASTM D3326-90(1996) - Standard Practice for Preparation of Samples for Identification of Waterborne Oils
Publisher: ASTM International
Year: 1990
ASTM D3561-96 - Standard Test Method for Lithium, Potassium, and Sodium Ions in Brackish Water, Seawater, and Brines by Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2002
ASTM D1291-89(1994)e1 - Standard Practice for Estimation of Chlorine Requirement or Demand of Water, or Both
Publisher: ASTM International
Year: 2001
ASTM E265-98(2002) - Standard Test Method for Measuring Reaction Rates and Fast-Neutron Fluences by Radioactivation of Sulfur-32
Publisher: ASTM International
Year: 1998
ASTM D4692-87(1996) - Standard Practice for Calculation and Adjustment of Sulfate Scaling Salts (CaSO4, SrSO4, and BaSO4) for Reverse Osmosis and Nanofiltration
Publisher: ASTM International
Year: 2001
ASTM D4922-94e1 - Standard Test Method for Determination of Radioactive Iron in Water
Publisher: ASTM International
Year: 2001
ASTM D4698-92(1996) - Standard Practice for Total Digestion of Sediment Samples for Chemical Analysis of Various Metals
Publisher: ASTM International
Year: 2000
ASTM D3972-97 - Standard Test Method for Isotopic Uranium in Water by Radiochemistry
Publisher: ASTM International
Year: 2002
ASTM C581-00 - Standard Practice for Determining Chemical Resistance of Thermosetting Resins Used in Glass-Fiber-Reinforced Structures Intended for Liquid Service
Publisher: ASTM International
Year: 1993
ASTM D3976-92(1996) - Standard Practice for Preparation of Sediment Samples for Chemical Analysis
Publisher: ASTM International
Year: 1992
ASTM D3986-95 - Standard Test Method for Barium in Brines, Seawater, and Brackish Water by Direct-Current Argon Plasma Atomic Emission Spectroscopy
Publisher: ASTM International
Year: 2002
ASTM D3865-97 - Standard Test Method for Plutonium in Water
Publisher: ASTM International
Year: 2002
ASTM D3695-95 - Standard Test Method for Volatile Alcohols in Water by Direct Aqueous-Injection Gas Chromatography
Publisher: ASTM International
Year: 2000
ASTM D2580-94 - Standard Test Method for Phenols in Water by Gas-Liquid Chromatography
Publisher: ASTM International
Year: 2000
ASTM D3375-95a - Standard Test Method for Column Capacity of Particulate Mixed Bed Ion Exchange Materials
Publisher: ASTM International
Year: 1995
ASTM D1783-91(1995) - Standard Test Methods for Phenolic Compounds in Water
Publisher: ASTM International
Year: 2001
ASTM D5765-95 - Standard Practice for Solvent Extraction of Total Petroleum Hydrocarbons from Soils and Sediments Using Closed Vessel Microwave Heating
Publisher: ASTM International
Year: 2000
ASTM D5788-95 - Standard Guide for Spiking Organics into Aqueous Samples
Publisher: ASTM International
Year: 1995
ASTM D4194-95 - Standard Test Methods for Operating Characteristics of Reverse Osmosis Devices
Publisher: ASTM International
Year: 2000
ASTM C582-95 - Standard Specification for Contact-Molded Reinforced Thermosetting Plastic (RTP) Laminates for Corrosion-Resistant Equipment
Publisher: ASTM International
Year: 1994
ASTM D4582-91(1996) - Standard Practice for Calculation and Adjustment of the Stiff and Davis Stability Index for Reverse Osmosis
Publisher: ASTM International
Year: 1991
ASTM D4581-86(1996)e1 - Standard Guide for Measurement of Morphologic Characteristics of Surface Water Bodies
Publisher: ASTM International
Year: 1986
ASTM D4281-95 - Standard Test Method for Oil and Grease (Fluorocarbon Extractable Substances) by Gravimetric Determination
Publisher: ASTM International
Year: 2000
ASTM D4266-96 - Standard Test Methods for Precoat Capacity of Powdered Ion-Exchange Resins
Publisher: ASTM International
Year: 2000
ASTM D4282-95 - Standard Test Method for Determination of Free Cyanide in Water and Wastewater by Microdiffusion
Publisher: ASTM International
Year: 2000
ASTM D4128-94 - Standard Practice for Identification and Quantitation of Organic Compounds in Water by Combined Gas Chromatography and Electron Impact Mass Spectrometry
Publisher: ASTM International
Year: 2001
ASTM C1205-97(2002) - Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
Publisher: ASTM International
Year: 1997
ASTM D3690-02 - Standard Performance Specification for Vinyl-Coated and Urethane-Coated Upholstery Fabrics-Indoor
Publisher: ASTM International
Year: 2002
ASTM D3691-02 - Standard Performance Specification for Woven, Lace, and Knit Household Curtain and Drapery Fabrics
Publisher: ASTM International
Year: 2002
ASTM D5236-02 - Standard Test Method for Distillation of Heavy Hydrocarbon Mixtures (Vacuum Potstill Method)
Publisher: ASTM International
Year: 2002
ASTM C583-00 - Standard Test Method for Modulus of Rupture of Refractory Materials at Elevated Temperatures
Publisher: ASTM International
Year: 2000
ASTM D6644-01(2002) - Standard Test Method for Tension Strength of Sew-Through Flange Buttons
Publisher: ASTM International
Year: 2001
ASTM C757-90(2002) - Standard Specification for Nuclear-Grade Plutonium Dioxide Powder, Sinterable
Publisher: ASTM International
Year: 1990
ASTM D5174-97 - Standard Test Method for Trace Uranium in Water by Pulsed-Laser Phosphorimetry
Publisher: ASTM International
Year: 2002
ASTM F2193-02 - Standard Specifications and Test Methods for Components Used in the Surgical Fixation of the Spinal Skeletal System
Publisher: ASTM International
Year: 2002
ASTM D5615-95 - Standard Test Method for Operating Characteristics of Home Reverse Osmosis Devices
Publisher: ASTM International
Year: 1995
ASTM D5091-95 - Standard Guide for Water Analysis for Electrodialysis/Electrodialysis Reversal Applications
Publisher: ASTM International
Year: 1995
ASTM A1024/A1024M-02 - Standard Specification for Steel Line Pipe, Black, Plain-End, Seamless
Publisher: ASTM International
Year: 2002
ASTM D345-02 - Standard Test Method for Sampling and Testing Calcium Chloride for Roads and Structural Applications
Publisher: ASTM International
Year: 2002
ASTM D3597-02 - Standard Specification for Woven Upholstery Fabrics-Plain, Tufted, or Flocked
Publisher: ASTM International
Year: 2002
ASTM C584-81(1999) - Standard Test Method for Specular Gloss of Glazed Ceramic Whitewares and Related Products
Publisher: ASTM International
Year: 1999
ASTM D4044-96(2002) - Standard Test Method for (Field Procedure) for Instantaneous Change in Head (Slug) Tests for Determining Hydraulic Properties of Aquifiers
Publisher: ASTM International
Year: 1997
ASTM D4050-96(2002) - Standard Test Method (Field Procedure) for Withdrawal and Injection Well Tests for Determining Hydraulic Properties of Aquifer Systems
Publisher: ASTM International
Year: 1996
ASTM D4105-96(2002) - Standard Test Method (Analytical Procedure) for Determining Transmissivity and Storage Coefficient of Nonleaky Confined Aquifers by the Modified Theis Nonequilibrium Method
Publisher: ASTM International
Year: 1996
ASTM D4106-96(2002) - Standard Test Method (Analytical Procedure) for Determining Transmissivity and Storage Coefficient of Nonleaky Confined Aquifers by the Theis Nonequilibrium Method
Publisher: ASTM International
Year: 1996
ASTM D4630-96(2002) - Standard Test Method for Determining Transmissivity and Storage Coefficient of Low-Permeability Rocks by In Situ Measurements Using the Constant Head Injection Test
Publisher: ASTM International
Year: 1996
ASTM D6145-97(2002) - Standard Guide for Monitoring Sediment in Watersheds
Publisher: ASTM International
Year: 1997
ASTM D6805-02 - Standard Practice for Infrared (IR) Procedure for Determination of Aromatic/ Aliphatic Ratio of Bituminous Emulsions
Publisher: ASTM International
Year: 2002
ASTM A262-02 - Standard Practices for Detecting Susceptibility to Intergranular Attack in Austenitic Stainless Steels
Publisher: ASTM International
Year: 2002
ASTM F1731-96 - Standard Practice for Body Measurements and Sizing of Fire and Rescue Services Uniforms and Other Thermal Hazard Protective Clothing
Publisher: ASTM International
Year: 1996
ASTM F1494-99 - Standard Terminology Relating to Protective Clothing
Publisher: ASTM International
Year: 2001
ASTM C585-90(1998) - Standard Practice for Inner and Outer Diameters of Rigid Thermal Insulation for Nominal Sizes of Pipe and Tubing (NPS System)
Publisher: ASTM International
Year: 1998
ASTM F1471-93 - Standard Test Method for Air Cleaning Performance of a High-Efficiency Particulate Air- Filter System
Publisher: ASTM International
Year: 2000
ASTM F1449-92(2000)e1 - Standard Guide for Care and Maintenance of Flame, Thermally and Arc Resistant Clothing
Publisher: ASTM International
Year: 2001
ASTM F1040-87(1993) - Standard Specification for Filter Units, Air Conditioning Viscous-Impingement and Dry Types, Replaceable
Publisher: ASTM International
Year: 2000
ASTM F1060-87(1993)e1 - Standard Test Method for Thermal Protective Performance of Materials for Protective Clothing for Hot Surface Contact
Publisher: ASTM International
Year: 2001
ASTM F778-88(1993) - Standard Methods for Gas Flow Resistance Testing of Filtration Media
Publisher: ASTM International
Year: 2000
ASTM D6062M-96 - Standard Guide for Personal Samplers of Health-Related Aerosol Fractions [Metric]
Publisher: ASTM International
Year: 2000
ASTM D6057-96 - Standard Test Method for Determining Concentration of Airborne Single-Crystal Ceramic Whiskers in the Workplace Environment by Phase Contrast Microscopy
Publisher: ASTM International
Year: 1996
ASTM D6058-96 - Standard Practice for Determining Concentration of Airborne Single-Crystal Ceramic Whiskers in the Workplace Environment
Publisher: ASTM International
Year: 1996
ASTM D2913-96 - Standard Test Method for Mercaptan Content of the Atmosphere
Publisher: ASTM International
Year: 2000
ASTM D6059-96 - Standard Test Method for Determining Concentration of Airborne Single-Crystal Ceramic Whiskers in the Workplace Environment by Scanning Electron Microscopy
Publisher: ASTM International
Year: 1996
ASTM C586-99 - Standard Test Method for Potential Alkali Reactivity of Carbonate Rocks for Concrete Aggregates (Rock Cylinder Method)
Publisher: ASTM International
Year: 1999
ASTM D6056-96 - Standard Test Method for Determining Concentration of Airborne Single-Crystal Ceramic Whiskers in the Workplace Environement by Transmission Electron Microscopy
Publisher: ASTM International
Year: 1996
ASTM D5932-96 - Standard Test Method for Determination of 2,4-Toluene Diiso cyanate (2,4-TDI) and 2,6-Toluene Diiso cyanate (2,6-TDI) in Air (with 9-(N-Methylaminomethyl) Anthracene Method) (MAMA) in the Workplace
Publisher: ASTM International
Year: 1996
ASTM D5953M-96 - Standard Test Method for Determination of Non-Methane Organic Compounds (NMOC) in Ambient Air Using Cryogenic Preconcentration and Direct Flame Ionization Detection Method (Metric)
Publisher: ASTM International
Year: 2000
ASTM D5086-95 - Standard Test Method for Determination of Calcium, Magnesium, Potassium, and Sodium in Atmospheric Wet Deposition by Flame Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 2001
ASTM D5466-95 - Standard Test Method for Determination of Volatile Organic Chemicals in Atmospheres (Canister Sampling Methodology)
Publisher: ASTM International
Year: 2001
ASTM D3269-96 - Standard Test Methods for Analysis for Fluoride Content of the Atmosphere and Plant Tissues (Manual Procedures)
Publisher: ASTM International
Year: 2000
ASTM D5075-96e1 - Standard Test Method for Nicotine and 3-Ethenylpyridine in Indoor Air
Publisher: ASTM International
Year: 2001
ASTM D4490-96 - Standard Practice for Measuring the Concentration of Toxic Gases or Vapors Using Detector Tubes
Publisher: ASTM International
Year: 2000
ASTM D4430-00 - Standard Practice for Determining the Operational Comparability of Meteorological Measurements
Publisher: ASTM International
Year: 2000
ASTM D3464-96 - Standard Test Method for Average Velocity in a Duct Using a Thermal Anemometer
Publisher: ASTM International
Year: 2000
ASTM C587-97e1 - Standard Specification for Gypsum Veneer Plaster
Publisher: ASTM International
Year: 1997
ASTM D6061-96 - Standard Practice for Evaluating the Performance of Respirable Aerosol Samplers
Publisher: ASTM International
Year: 2001
ASTM E178-02 - Standard Practice for Dealing With Outlying Observations
Publisher: ASTM International
Year: 2002
ASTM D2987-88(2002) - Standard Test Method for Moisture Content of Asbestos Fiber
Publisher: ASTM International
Year: 1988
ASTM D1754-97(2002) - Standard Test Method for Effect of Heat and Air on Asphaltic Materials (Thin-Film Oven Test)
Publisher: ASTM International
Year: 1997
ASTM D3891-96(2002)e1 - Standard Practice for Preparation of Glass Panels for Testing Paint, Varnish, Lacquer, and Related Products
Publisher: ASTM International
Year: 1996
ASTM D3977-97(2002) - Standard Test Methods for Determining Sediment Concentration in Water Samples
Publisher: ASTM International
Year: 1997
ASTM D4189-95(2002) - Standard Test Method for Silt Density Index (SDI) of Water
Publisher: ASTM International
Year: 1995
ASTM D4450-85(2002) - Standard Test Method for Analysis of Zinc Hydroxy Phosphite Pigment
Publisher: ASTM International
Year: 1985
ASTM D4454-85(2002) - Standard Test Method for Simultaneous Enumeration of Total and Respiring Bacteria in Aquatic Systems by Microscopy
Publisher: ASTM International
Year: 1985
ASTM D4455-85(2002) - Standard Test Method for Enumeration of Aquatic Bacteria by Epifluorescence Microscopy Counting Procedure
Publisher: ASTM International
Year: 1985
ASTM C588/C588M-01 - Standard Specification for Gypsum Base for Veneer Plasters
Publisher: ASTM International
Year: 2001
ASTM D4548-91(2002) - Standard Test Method for Anion-Cation Balance of Mixed Bed Ion-Exchange Resins (Withdrawn 2011)
Publisher: ASTM International
Year: 1991
ASTM F1301-90(1996)e2 - Standard Practice for Labeling Chemical Protective Clothing
Publisher: ASTM International
Year: 1990
ASTM D4994-89(2002) - Standard Practice for Recovery of Viruses from Wastewater Sludges
Publisher: ASTM International
Year: 1989
ASTM D5835-95 - Standard Practice for Sampling Stationary Source Emissions for the Automated Determination of Gas Concentrations
Publisher: ASTM International
Year: 2000
ASTM D3670-91(1996)e1 - Standard Guide for Determination of Precision and Bias of Methods of Committee D22
Publisher: ASTM International
Year: 1991
ASTM D3686-95 - Standard Practice for Sampling Atmospheres to Collect Organic Compound Vapors (Activated Charcoal Tube Adsorption Method)
Publisher: ASTM International
Year: 1995
ASTM D5280-96 - Standard Practice for Evaluation of Performance Characteristics of Air Quality Measurement Methods with Linear Calibration Functions
Publisher: ASTM International
Year: 2000
ASTM D5791-95 - Standard Guide for Using Probability Sampling Methods in Studies of Indoor Air Quality in Buildings
Publisher: ASTM International
Year: 1995
ASTM D5387-93(2002) - Standard Guide for Elements of a Complete Data Set for Non-Cohesive Sediments
Publisher: ASTM International
Year: 1993
ASTM D2914-95 - Standard Test Methods for Sulfur Dioxide Content of the Atmosphere (West-Gaeke Method)
Publisher: ASTM International
Year: 2001
ASTM A183-98 - Standard Specification for Carbon Steel Track Bolts and Nuts
Publisher: ASTM International
Year: 1998
ASTM C591-01 - Standard Specification for Unfaced Preformed Rigid Cellular Polyisocyanurate Thermal Insulation
Publisher: ASTM International
Year: 2001
ASTM D6060-96 - Standard Practice for Sampling of Process Vents With a Portable Gas Chromatograph
Publisher: ASTM International
Year: 1996
ASTM D5388-93(2002) - Standard Test Method for Indirect Measurements of Discharge by Step-Backwater Method
Publisher: ASTM International
Year: 1993
ASTM D6246-98 - Standard Practice for Evaluating the Performance of Diffusive Samplers
Publisher: ASTM International
Year: 2001
ASTM D3687-95 - Standard Practice for Analysis of Organic Compound Vapors Collected by the Activated Charcoal Tube Adsorption Method
Publisher: ASTM International
Year: 2001
ASTM D5389-93(2002) - Standard Test Method for Open-Channel Flow Measurement by Acoustic Velocity Meter Systems
Publisher: ASTM International
Year: 1993
ASTM D5012-89(1994)e1 - Standard Guide for Preparation of Materials Used for the Collection and Preservation of Atmospheric Wet Deposition
Publisher: ASTM International
Year: 2001
ASTM D4185-96 - Standard Practice for Measurement of Metals in Workplace Atmosphere by Flame Atomic Absorption Spectrophotometry
Publisher: ASTM International
Year: 1996
ASTM D5390-93(2002) - Standard Test Method for Open-Channel Flow Measurement of Water with Palmer-Bowlus Flumes
Publisher: ASTM International
Year: 1993
ASTM D5413-93(2002) - Standard Test Methods for Measurement of Water Levels in Open-Water Bodies
Publisher: ASTM International
Year: 1993
ASTM D5490-93(2002) - Standard Guide for Comparing Ground-Water Flow Model Simulations to Site-Specific Information
Publisher: ASTM International
Year: 1993
ASTM C592-00 - Standard Specification for Mineral Fiber Blanket Insulation and Blanket-Type Pipe Insulation (Metal-Mesh Covered) (Industrial Type)
Publisher: ASTM International
Year: 2000
ASTM D5609-94(2002) - Standard Guide for Defining Boundary Conditions in Ground-Water Flow Modeling
Publisher: ASTM International
Year: 1994
ASTM D5916-96(2002) - Standard Test Method for Detection and Enumeration of Clostridium perfringens from Water and Extracted Sediments by Membrane Filtration (MF) (Withdrawn 2011)
Publisher: ASTM International
Year: 1996
ASTM D932-85(2002) - Standard Test Method for Iron Bacteria in Water and Water-Formed Deposits
Publisher: ASTM International
Year: 1985
ASTM D6146-97(2002) - Standard Guide for Monitoring Aqueous Nutrients in Watersheds
Publisher: ASTM International
Year: 1997
ASTM E850-95 - Standard Practice for Use of Inorganic Process Wastes as Structural Fill
Publisher: ASTM International
Year: 1995
ASTM E884-82(1993) - Standard Practice for Sampling Airborne Microorganisms at Municipal Solid-Waste Processing Facilities
Publisher: ASTM International
Year: 2000
ASTM D4842-90(1996) - Standard Test Method for Determining the Resistance of Solid Wastes to Freezing and Thawing
Publisher: ASTM International
Year: 2000
ASTM D4687-95 - Standard Guide for General Planning of Waste Sampling
Publisher: ASTM International
Year: 2000
ASTM D4874-95 - Standard Test Method for Leaching Solid Material in a Column Apparatus
Publisher: ASTM International
Year: 2000
Search Within Standards