ASTM A630-16 - Standard Test Methods for Determination of Tin Coating Weights for Electrolytic Tin Plate
Publisher: ASTM International
Year: 2016
ASTM D5887/D5887M-16 - Standard Test Method for Measurement of Index Flux Through Saturated Geosynthetic Clay Liner Specimens Using a Flexible Wall Permeameter
Publisher: ASTM International
Year: 2016
ASTM E3044/E3044M-16e1 - Standard Practice for Ultrasonic Testing of Polyethylene Butt Fusion Joints
Publisher: ASTM International
Year: 2016
ASTM C510-16 - Standard Test Method for Staining and Color Change of Single- or Multicomponent Joint Sealants
Publisher: ASTM International
Year: 2016
ASTM C163-05(2016) - Standard Practice for Mixing Thermal Insulating Cement Samples
Publisher: ASTM International
Year: 2016
ASTM C166-05(2016) - Standard Test Method for Covering Capacity and Volume Change Upon Drying of Thermal Insulating Cement
Publisher: ASTM International
Year: 2016
ASTM D5016-16 - Standard Test Method for Total Sulfur in Coal and Coke Combustion Residues Using a High-Temperature Tube Furnace Combustion Method with Infrared Absorption
Publisher: ASTM International
Year: 2016
ASTM F1385-01 - Standard Practice for Platforms in Cargo Tanks
Publisher: ASTM International
Year: 2001
ASTM D6856/D6856M-03(2016) - Standard Guide for Testing Fabric-Reinforced “Textile” Composite Materials
Publisher: ASTM International
Year: 2016
ASTM E124-94(2016) - Standard Specification for Weighing and Drying Apparatus for Microchemical Analysis
Publisher: ASTM International
Year: 2016
ASTM F2340-05(2016) - Standard Specification for Developing and Validating Prediction Equation(s) or Model(s) Used in Connection with Livestock, Meat, and Poultry Evaluation Device(s) or System(s) to Determine Value
Publisher: ASTM International
Year: 2016
ASTM F2341-05(2016) - Standard Practice for User Requirements for Livestock, Meat, and Poultry Evaluation Devices or Systems
Publisher: ASTM International
Year: 2016
ASTM F1060-16 - Standard Test Method for Evaluation of Conductive and Compressive Heat Resistance (CCHR)
Publisher: ASTM International
Year: 2016
ASTM E609-16 - Standard Terminology Relating to Pesticides
Publisher: ASTM International
Year: 2016
ASTM G154-16 - Standard Practice for Operating Fluorescent Ultraviolet (UV) Lamp Apparatus for Exposure of Nonmetallic Materials
Publisher: ASTM International
Year: 2016
ASTM A767/A767M-16 - Standard Specification for Zinc-Coated (Galvanized) Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2016
ASTM E1519-16 - Standard Terminology Relating to Agricultural Tank Mix Adjuvants
Publisher: ASTM International
Year: 2016
ASTM F2080-16 - Standard Specification for Cold-Expansion Fittings with Metal Compression-Sleeves for Crosslinked Polyethylene (PEX) Pipe and SDR9 Polyethylene of Raised Temperature (PE-RT) Pipe
Publisher: ASTM International
Year: 2016
ASTM B251-97 - Standard Specification for General Requirements for Wrought Seamless Copper and Copper-Alloy Tube
Publisher: ASTM International
Year: 1996
ASTM F1386-92(1997) - Standard Guide for Construction of a Sounding Tube and Striker Plate for Tank Sounding
Publisher: ASTM International
Year: 1997
ASTM D4762-16 - Standard Guide for Testing Polymer Matrix Composite Materials
Publisher: ASTM International
Year: 2016
ASTM D5677-16 - Standard Specification for Fiberglass (Glass-Fiber-Reinforced Thermosetting-Resin) Pipe and Pipe Fittings, Adhesive Bonded Joint Type, for Aviation Jet Turbine Fuel Lines
Publisher: ASTM International
Year: 2016
ASTM D3291-11(2016)e1 - Standard Practice for Compatibility of Plasticizers in Poly(Vinyl Chloride) Plastics Under Compression
Publisher: ASTM International
Year: 2016
ASTM E1545-11(2016) - Standard Test Method for Assignment of the Glass Transition Temperature by Thermomechanical Analysis
Publisher: ASTM International
Year: 2016
ASTM F1431-92(2016) - Standard Specification for Water Trap for Diesel Exhaust
Publisher: ASTM International
Year: 2016
ASTM F2608-15e1 - Standard Test Method for Determining the Change in Room Air Particulate Counts as a Result of the Vacuum Cleaning Process
Publisher: ASTM International
Year: 2015
ASTM C926-16b - Standard Specification for Application of Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2016
ASTM D8010-16 - Standard Practice for Determination of Water Soluble Alkali Content in Coal
Publisher: ASTM International
Year: 2016
ASTM C1785-16a - Standard Test Method for Concentration of Pinhole Detections in Moisture Barriers on Metal Jacketing
Publisher: ASTM International
Year: 2016
ASTM D3796-09(2016) - Standard Practice for Calibration of Type S Pitot Tubes
Publisher: ASTM International
Year: 2016
ASTM F1387-99 - Standard Specification for Performance of Piping and Tubing Mechanically Attached Fittings
Publisher: ASTM International
Year: 1999
ASTM A1069/A1069M-16 - Standard Specification for Laser-Fused Stainless Steel Bars, Plates, and Shapes
Publisher: ASTM International
Year: 2016
ASTM D6830-02(2016) - Standard Test Method for Characterizing the Pressure Drop and Filtration Performance of Cleanable Filter Media
Publisher: ASTM International
Year: 2016
ASTM D5013-16 - Standard Practices for Sampling Wastes from Pipes and Other Point Discharges
Publisher: ASTM International
Year: 2016
ASTM B354-16 - Standard Terminology Relating to Uninsulated Metallic Electrical Conductors
Publisher: ASTM International
Year: 2016
ASTM D4843-88(2016) - Standard Test Method for Wetting and Drying Test of Solid Wastes
Publisher: ASTM International
Year: 2016
ASTM E133-92(2016) - Standard Specification for Distillation Equipment
Publisher: ASTM International
Year: 2016
ASTM D6304-16e1 - Standard Test Method for Determination of Water in Petroleum Products, Lubricating Oils, and Additives by Coulometric Karl Fischer Titration
Publisher: ASTM International
Year: 2016
ASTM D5231-92(2016) - Standard Test Method for Determination of the Composition of Unprocessed Municipal Solid Waste
Publisher: ASTM International
Year: 2016
ASTM C840-16 - Standard Specification for Application and Finishing of Gypsum Board
Publisher: ASTM International
Year: 2016
ASTM D5451-93(2016) - Standard Practice for Sampling Using a Trier Sampler
Publisher: ASTM International
Year: 2016
ASTM F1388-92(2000) - Standard Test Method for Generation Lifetime and Generation Velocity of Silicon Material by Capacitance-Time Measurements of Metal-Oxide-Silicon (MOS) Capacitors (Withdrawn 2003)
Publisher: ASTM International
Year: 1999
ASTM D975-16 - Standard Specification for Diesel Fuel Oils
Publisher: ASTM International
Year: 2016
ASTM D1912-00(2016) - Standard Test Method for Cold-Crack Resistance of Upholstery Leather
Publisher: ASTM International
Year: 2016
ASTM D2097-03(2016) - Standard Test Method for Flex Testing of Finish on Upholstery Leather
Publisher: ASTM International
Year: 2016
ASTM D2875-00(2016) - Standard Test Method for Insoluble Ash of Vegetable-Tanned Leather
Publisher: ASTM International
Year: 2016
ASTM D2213-00(2016) - Standard Test Method for Compressibility of Leather
Publisher: ASTM International
Year: 2016
ASTM E527-16 - Standard Practice for Numbering Metals and Alloys in the Unified Numbering System (UNS)
Publisher: ASTM International
Year: 2016
ASTM D5373-16 - Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
Publisher: ASTM International
Year: 2016
ASTM D2876-00(2016) - Standard Test Method for Water-Soluble Matter of Vegetable-Tanned Leather
Publisher: ASTM International
Year: 2016
ASTM D4786-00(2016) - Standard Test Method for Stitch Tear Strength, Single Hole
Publisher: ASTM International
Year: 2016
ASTM D4831-00(2016) - Standard Test Method for Buckle Tear Strength of Leather
Publisher: ASTM International
Year: 2016
ASTM F1389-00 - Standard Test Methods for Photoluminescence Analysis of Single Crystal Silicon for III-V Impurities (Withdrawn 2003)
Publisher: ASTM International
Year: 2000
ASTM F606/F606M-16 - Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, Direct Tension Indicators, and Rivets
Publisher: ASTM International
Year: 2016
ASTM D4899-99(2016) - Standard Practice for Analysis of Vegetable Tanning Materials—General
Publisher: ASTM International
Year: 2016
ASTM UOP614-16 - Heptane or Toluene Insoluble Matter in Petroleum Oils Using Vacuum Filtration
Publisher: ASTM International
Year: 2016
ASTM D4900-99(2016) - Standard Test Method for Lignosulfonates (Sulfite Cellulose) in Tanning Extracts
Publisher: ASTM International
Year: 2016
ASTM D4901-99(2016) - Standard Practice for Preparation of Solution of Liquid Vegetable Tannin Extracts
Publisher: ASTM International
Year: 2016
ASTM D4902-99(2016) - Standard Test Method for Evaporation and Drying of Analytical Solutions
Publisher: ASTM International
Year: 2016
ASTM D4904-99(2016) - Standard Practice for Cooling of Analytical Solutions
Publisher: ASTM International
Year: 2016
ASTM D4903-99(2016) - Standard Test Method for Total Solids and Water in Vegetable Tanning Material Extracts
Publisher: ASTM International
Year: 2016
ASTM D4905-99(2016) - Standard Practice for Preparation of Solution of Solid, Pasty and Powdered Vegetable Tannin Extracts
Publisher: ASTM International
Year: 2016
ASTM D6020-00(2016) - Standard Practice for Calculation of (Non-Mineral) Combined Tanning Agents and Degree of Tannage
Publisher: ASTM International
Year: 2016
ASTM F1390-97 - Standard Test Method for Measuring Warp on Silicon Wafers by Automated Noncontact Scanning
Publisher: ASTM International
Year: 1997
ASTM F3062/F3062M-16 - Standard Specification for Installation of Powerplant Systems
Publisher: ASTM International
Year: 2016
ASTM C717-16 - Standard Terminology of Building Seals and Sealants
Publisher: ASTM International
Year: 2016
ASTM D409/D409M-16 - Standard Test Method for Grindability of Coal by the Hardgrove-Machine Method
Publisher: ASTM International
Year: 2016
ASTM E205-96(2016) - Standard Specification for Glass and Oxygen Combustion Flask
Publisher: ASTM International
Year: 2016
ASTM F2236-16a - Standard Consumer Safety Specification for Soft Infant and Toddler Carriers
Publisher: ASTM International
Year: 2016
ASTM D5495-03(2016) - Standard Practice for Sampling With a Composite Liquid Waste Sampler (COLIWASA)
Publisher: ASTM International
Year: 2016
ASTM F1386-92(2016)e1 - Standard Guide for Construction of Sounding Tube and Striker Plate for Tank Sounding
Publisher: ASTM International
Year: 2016
ASTM F1792-97(2016)e1 - Standard Specification for Special Requirements for Valves Used in Gaseous Oxygen Service
Publisher: ASTM International
Year: 2016
ASTM F1793-97(2016)e1 - Standard Specification for Automatic Shut-Off Valves (Also Known as Excess Flow Valves, EFV) for Air or Nitrogen Service
Publisher: ASTM International
Year: 2016
ASTM D5633-04(2016) - Standard Practice for Sampling with a Scoop
Publisher: ASTM International
Year: 2016
ASTM F1391-93(2000) - Standard Test Method for Substitutional Atomic Carbon Content of Silicon by Infrared Absorption (Withdrawn 2003)
Publisher: ASTM International
Year: 2000
ASTM F1794-97(2016)e1 - Standard Specification for Hand-Operated, Globe-Style Valves for Gas (Except Oxygen Gas) and Hydraulic Systems
Publisher: ASTM International
Year: 2016
ASTM F1980-16 - Standard Guide for Accelerated Aging of Sterile Barrier Systems for Medical Devices
Publisher: ASTM International
Year: 2016
ASTM D6656-16 - Standard Test Method for Determination of Chromic Oxide in Wet Blue (Perchloric Acid Oxidation)
Publisher: ASTM International
Year: 2016
ASTM D6714-16 - Standard Test Method for Chromic Oxide in Ashed Wet Blue (Perchloric Acid Oxidation)
Publisher: ASTM International
Year: 2016
ASTM D6052-97(2016) - Standard Test Method for Preparation and Elemental Analysis of Liquid Hazardous Waste by Energy-Dispersive X-Ray Fluorescence
Publisher: ASTM International
Year: 2016
ASTM D7477-16 - Standard Test Method for Determining the Area Stability of Wet Blue Submersed in Boiling Water
Publisher: ASTM International
Year: 2016
ASTM E2096/E2096M-16 - Standard Practice for In Situ Examination of Ferromagnetic Heat-Exchanger Tubes Using Remote Field Testing
Publisher: ASTM International
Year: 2016
ASTM E791-08(2016) - Standard Test Method for Calculating Refuse-Derived Fuel Analysis Data from As-Determined to Different Bases
Publisher: ASTM International
Year: 2016
ASTM C939/C939M-16a - Standard Test Method for Flow of Grout for Preplaced-Aggregate Concrete (Flow Cone Method)
Publisher: ASTM International
Year: 2016
ASTM E211-82(2016) - Standard Specification for Cover Glasses and Glass Slides for Use in Microscopy
Publisher: ASTM International
Year: 2016
ASTM F1392-00 - Standard Test Method for Determining Net Carrier Density Profiles in Silicon Wafers by Capacitance-Voltage Measurements With a Mercury Probe
Publisher: ASTM International
Year: 2000
ASTM E671-98(2016) - Standard Specification for Maximum Permissible Thermal Residual Stress in Annealed Glass Laboratory Apparatus
Publisher: ASTM International
Year: 2016
ASTM E677-94(2016) - Standard Specification for Interchangeable Spherical Ground Joints
Publisher: ASTM International
Year: 2016
ASTM E921-97(2016) - Standard Specification for Export Packaged Laboratory Apparatus
Publisher: ASTM International
Year: 2016
ASTM E1043-00(2016) - Standard Specification for Pipets, Milk and Cream Examination
Publisher: ASTM International
Year: 2016
ASTM F1508-96(2016)e1 - Standard Specification for Angle Style, Pressure Relief Valves for Steam, Gas, and Liquid Services
Publisher: ASTM International
Year: 2016
ASTM E1045-00(2016) - Standard Specification for Pipet, Sahli Hemoglobin
Publisher: ASTM International
Year: 2016
ASTM D7195-16a - Standard Guide for Setting Object Color Specifications
Publisher: ASTM International
Year: 2016
ASTM D6116-00(2016) - Standard Test Method for Blocking
Publisher: ASTM International
Year: 2016
ASTM D6401-99(2016) - Standard Test Method for Determining Non-Tannins and Tannin in Extracts of Vegetable Tanning Materials
Publisher: ASTM International
Year: 2016
ASTM D7816-12(2016) - Standard Test Method for Enumeration of Halophilic and Proteolytic Bacteria in Raceway Brine, Brine-Cured Hides and Skins
Publisher: ASTM International
Year: 2016
ASTM F1393-92(1997) - Standard Test Method for Determining Net Carrier Density in Silicon Wafers by Miller Feedback Profiler Measurements With a Mercury Probe
Publisher: ASTM International
Year: 1991
ASTM D7817-12(2016) - Standard Test Method for Enumeration of Yeast and Mold in Raceway Brine, Brine-Cured Hides and Skins
Publisher: ASTM International
Year: 2016
ASTM D7818-12(2016) - Standard Test Method for Enumeration of Proteolytic Bacteria in Fresh (Uncured) Hides and Skins
Publisher: ASTM International
Year: 2016
ASTM D7819-12(2016) - Standard Test Method for Enumeration of Yeast and Mold on Fresh (Uncured) Hides and Skins
Publisher: ASTM International
Year: 2016
ASTM A955/A955M-16a - Standard Specification for Deformed and Plain Stainless-Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2016
ASTM D7430-16b - Standard Practice for Mechanical Sampling of Coal
Publisher: ASTM International
Year: 2016
ASTM E1092-91(2016) - Standard Specification for Glass Micro Folin Pipet, Disposable
Publisher: ASTM International
Year: 2016
ASTM E1095-99(2016) - Standard Specification for Common Laboratory Glass Funnels
Publisher: ASTM International
Year: 2016
ASTM E1133-86(2016) - Standard Practice for Performance Testing of Packaged Laboratory Apparatus for United States Government Procurements
Publisher: ASTM International
Year: 2016
ASTM E1189-00(2016) - Standard Specification for Micro-Burets (Koch Style)
Publisher: ASTM International
Year: 2016
ASTM E1377-99(2016) - Standard Specification for Laboratory Glass Kjeldahl Flasks
Publisher: ASTM International
Year: 2016
ASTM F1394-92(1999) - Standard Test Method for Determination of Particle Contribution from Gas Distribution System Valves
Publisher: ASTM International
Year: 1999
ASTM E1378-99(2016) - Standard Specification for Laboratory Glass Multiple Neck Distilling/Boiling Flasks
Publisher: ASTM International
Year: 2016
ASTM E1379-90(2016) - Standard Specification for Laboratory Glass Dewar Flask
Publisher: ASTM International
Year: 2016
ASTM E1405-98(2016) - Standard Specification for Laboratory Glass Distillation Flasks
Publisher: ASTM International
Year: 2016
ASTM E1406-95(2016) - Standard Specification for Laboratory Glass Filter Flasks
Publisher: ASTM International
Year: 2016
ASTM D6937-16 - Standard Test Method for Determining Density of Emulsified Asphalt
Publisher: ASTM International
Year: 2016
ASTM D8001-16e1 - Standard Test Method for Determination of Total Nitrogen, Total Kjeldahl Nitrogen by Calculation, and Total Phosphorus in Water, Wastewater by Ion Chromatography
Publisher: ASTM International
Year: 2016
ASTM D4175-16c - Standard Terminology Relating to Petroleum Products, Liquid Fuels, and Lubricants
Publisher: ASTM International
Year: 2016
ASTM E3016-15e1 - Standard Guide for Establishing Confidence in Digital Forensic Results by Error Mitigation Analysis
Publisher: ASTM International
Year: 2015
ASTM C675-91(2016) - Standard Test Method for Alkali Resistance of Ceramic Decorations on Returnable Beverage Glass Containers
Publisher: ASTM International
Year: 2016
ASTM D4801-08(2016) - Standard Specification for Polyethylene Sheeting in Thickness of 0.25 mm (0.010 in.) and Greater
Publisher: ASTM International
Year: 2016
ASTM F1396-93(1999) - Standard Test Method for Determination of Oxygen Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM C757-16e1 - Standard Specification for Nuclear-Grade Plutonium Dioxide Powder for Light Water Reactors
Publisher: ASTM International
Year: 2016
ASTM C729-11(2016) - Standard Test Method for Density of Glass by the Sink-Float Comparator
Publisher: ASTM International
Year: 2016
ASTM D4437/D4437M-16 - Standard Practice for Non-destructive Testing (NDT) for Determining the Integrity of Seams Used in Joining Flexible Polymeric Sheet Geomembranes
Publisher: ASTM International
Year: 2016
ASTM D5641/D5641M-16 - Standard Practice for Geomembrane Seam Evaluation by Vacuum Chamber
Publisher: ASTM International
Year: 2016
ASTM E740/E740M-03(2016) - Standard Practice for Fracture Testing with Surface-Crack Tension Specimens
Publisher: ASTM International
Year: 2016
ASTM C1495-16 - Standard Test Method for Effect of Surface Grinding on Flexure Strength of Advanced Ceramics
Publisher: ASTM International
Year: 2016
ASTM D5126-16e1 - Standard Guide for Comparison of Field Methods for Determining Hydraulic Conductivity in Vadose Zone
Publisher: ASTM International
Year: 2016
ASTM D7322/D7322M-16e1 - Standard Test Method for Determination of Rolled Erosion Control Product (RECP) Ability to Encourage Seed Germination and Plant Growth Under Bench-Scale Conditions
Publisher: ASTM International
Year: 2016
ASTM C1798/C1798M-16e1 - Standard Specification for Returned Fresh Concrete for Use in a New Batch of Ready-Mixed Concrete
Publisher: ASTM International
Year: 2016
ASTM D7758-11(2016) - Standard Practice for Passive Soil Gas Sampling in the Vadose Zone for Source Identification, Spatial Variability Assessment, Monitoring, and Vapor Intrusion Evaluations
Publisher: ASTM International
Year: 2016
ASTM B251M-97 - Standard Specification for General Requirements for Wrought Seamless Copper and Copper-Alloy Tube [Metric]
Publisher: ASTM International
Year: 1996
ASTM F1397-93(1999) - Standard Test Method for Determination of Moisture Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM F589-16 - Standard Consumer Safety Specification for Non-Powder Guns
Publisher: ASTM International
Year: 2016
ASTM E2657-16 - Standard Practice for Determination of Endotoxin Concentrations in Water-Miscible Metalworking Fluids
Publisher: ASTM International
Year: 2016
ASTM E2148-16 - Standard Guide for Using Documents Related to Metalworking or Metal Removal Fluid Health and Safety
Publisher: ASTM International
Year: 2016
ASTM E2694-16 - Standard Test Method for Measurement of Adenosine Triphosphate in Water-Miscible Metalworking Fluids
Publisher: ASTM International
Year: 2016
ASTM A999/A999M-16 - Standard Specification for General Requirements for Alloy and Stainless Steel Pipe
Publisher: ASTM International
Year: 2016
ASTM F3205-16 - Standard Practice for Independent Audit Program for Light Aircraft Manufacturers
Publisher: ASTM International
Year: 2016
ASTM F2401-16 - Standard Practice for Security Checkpoint Metal Detector Screening of Persons with Medical Devices
Publisher: ASTM International
Year: 2016
ASTM F1448-16 - Standard Guide for Selection of Security Technology for Protection Against Counterfeiting, Alteration, Diversion, Duplication, Simulation, and Substitution (CADDSS) of Products or Documents
Publisher: ASTM International
Year: 2016
ASTM B853-16 - Standard Specification for Powder Metallurgy (PM) Boron Stainless Steel Structural Components
Publisher: ASTM International
Year: 2016
ASTM B923-16 - Standard Test Method for Metal Powder Skeletal Density by Helium or Nitrogen Pycnometry
Publisher: ASTM International
Year: 2016
ASTM F1398-93(1999) - Standard Test Method for Determination of Total Hydrocarbon Contribution by Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM B30-16 - Standard Specification for Copper Alloys in Ingot Form
Publisher: ASTM International
Year: 2016
ASTM D5135-16 - Standard Test Method for Analysis of Styrene by Capillary Gas Chromatography
Publisher: ASTM International
Year: 2016
ASTM F1601-01(2016) - Standard Test Method for Motor Life Evaluation of an Electric Motorized Nozzle for Central Vacuum Cleaning Systems
Publisher: ASTM International
Year: 2016
ASTM D6699-16 - Standard Practice for Sampling Liquids Using Bailers
Publisher: ASTM International
Year: 2016
ASTM A1097-16 - Standard Specification for Steel Casing Pipe, Electric-Fusion (Arc)-Welded (Outside Diameter of 10 in. and Larger)
Publisher: ASTM International
Year: 2016
ASTM F2563-16 - Standard Practice for Kit Assembly Instructions of Aircraft Intended Primarily for Recreation
Publisher: ASTM International
Year: 2016
ASTM F1692-01(2016) - Standard Test Method for Life Evaluation of a Turbine-Powered Nozzle for Household Central Vacuum Cleaning Systems
Publisher: ASTM International
Year: 2016
ASTM F555-01(2016) - Standard Test Method for Motor Life Evaluation of an Upright Vacuum Cleaner
Publisher: ASTM International
Year: 2016
ASTM F884-01(2016) - Standard Test Method for Motor Life Evaluation of a Built-In (Central Vacuum) Vacuum Cleaner
Publisher: ASTM International
Year: 2016
ASTM F922-01(2016) - Standard Test Method for Motor Life Evaluation of an Electric Motorized Nozzle
Publisher: ASTM International
Year: 2016
ASTM F1404-92(1999) - Test Method for Crystallographic Perfection of Gallium Arsenide by Molten Potassium Hydroxide (KOH) Etch Technique
Publisher: ASTM International
Year: 1999
ASTM F1038-02(2016) - Standard Test Method for Motor Life Evaluation of a Canister, Hand-held, Stick, and Utility Type Vacuum Cleaner Without a Driven Agitator
Publisher: ASTM International
Year: 2016
ASTM E1352-16 - Standard Test Method for Cigarette Ignition Resistance of Mock-Up Upholstered Furniture Assemblies
Publisher: ASTM International
Year: 2016
ASTM D1835-16 - Standard Specification for Liquefied Petroleum (LP) Gases
Publisher: ASTM International
Year: 2016
ASTM B643-12(2016) - Standard Specification for Copper-Beryllium Alloy Seamless Tube
Publisher: ASTM International
Year: 2016
ASTM B768-11(2016) - Standard Specification for Copper-Cobalt-Beryllium Alloy and Copper-Nickel-Beryllium Alloy Strip and Sheet
Publisher: ASTM International
Year: 2016
ASTM E1353-16 - Standard Test Methods for Cigarette Ignition Resistance of Components of Upholstered Furniture
Publisher: ASTM International
Year: 2016
ASTM B944-11(2016) - Standard Specification for Copper-Beryllium Welded Heat Exchanger and Condenser Tube (UNS No. C17510)
Publisher: ASTM International
Year: 2016
ASTM E1424-91(2016) - Standard Test Method for Determining the Rate of Air Leakage Through Exterior Windows, Curtain Walls, and Doors Under Specified Pressure and Temperature Differences Across the Specimen
Publisher: ASTM International
Year: 2016
ASTM E2068-00(2016) - Standard Test Method for Determination of Operating Force of Sliding Windows and Doors
Publisher: ASTM International
Year: 2016
ASTM B821-10(2016) - Standard Guide for Liquid Dispersion of Metal Powders and Related Compounds for Particle Size Analysis
Publisher: ASTM International
Year: 2016
ASTM F1405-98 - Standard Test Method for Determining the Dynamic Thermal Response of Direct Thermal Imaging Products-Atlantek Method
Publisher: ASTM International
Year: 1998
ASTM C1291-16 - Standard Test Method for Elevated Temperature Tensile Creep Strain, Creep Strain Rate, and Creep Time-to-Failure for Monolithic Advanced Ceramics
Publisher: ASTM International
Year: 2016
ASTM E3063-16 - Test Method for Antimony Content Using Neutron Activation Analysis (NAA)
Publisher: ASTM International
Year: 2016
ASTM E1804-16 - Standard Practice for Performing and Reporting Cost Analysis During the Design Phase of a Project
Publisher: ASTM International
Year: 2016
ASTM E2921-16a - Standard Practice for Minimum Criteria for Comparing Whole Building Life Cycle Assessments for Use with Building Codes, Standards, and Rating Systems
Publisher: ASTM International
Year: 2016
ASTM C1622/C1622M-10(2016)e1 - Standard Specification for Cold-Weather Admixture Systems
Publisher: ASTM International
Year: 2016
ASTM C1697-16 - Standard Specification for Blended Supplementary Cementitious Materials
Publisher: ASTM International
Year: 2016
ASTM D7048-16 - Standard Guide for Applying Statistical Methods for Assessment and Corrective Action Environmental Monitoring Programs
Publisher: ASTM International
Year: 2016
ASTM D3666-16 - Standard Specification for Minimum Requirements for Agencies Testing and Inspecting Road and Paving Materials
Publisher: ASTM International
Year: 2016
ASTM B465-16 - Standard Specification for Copper-Iron Alloy Plate, Sheet, Strip, and Rolled Bar
Publisher: ASTM International
Year: 2016
ASTM F2158-08(2016) - Standard Specification for Residential Central-Vacuum Tube and Fittings
Publisher: ASTM International
Year: 2016
ASTM F1407-99a - Standard Test Method for Resistance of Chemical Protective Clothing Materials to Liquid Permeation-Permeation Cup Method
Publisher: ASTM International
Year: 1999
ASTM D2839-16 - Standard Practice for Use of a Melt Index Strand for Determining Density of Polyethylene
Publisher: ASTM International
Year: 2016
ASTM D3768-16 - Standard Test Method for Microcellular Urethanes—Flexural Recovery
Publisher: ASTM International
Year: 2016
ASTM D2565-16 - Standard Practice for Xenon-Arc Exposure of Plastics Intended for Outdoor Applications
Publisher: ASTM International
Year: 2016
ASTM E1549/E1549M-13(2016) - Standard Specification for ESD Controlled Garments Required in Cleanrooms and Controlled Environments for Spacecraft for Non-Hazardous and Hazardous Operations
Publisher: ASTM International
Year: 2016
ASTM F312-08(2016) - Standard Test Methods for Microscopical Sizing and Counting Particles from Aerospace Fluids on Membrane Filters
Publisher: ASTM International
Year: 2016
ASTM B350/B350M-11(2016) - Standard Specification for Zirconium and Zirconium Alloy Ingots for Nuclear Application
Publisher: ASTM International
Year: 2016
ASTM B352/B352M-11(2016) - Standard Specification for Zirconium and Zirconium Alloy Sheet, Strip, and Plate for Nuclear Application
Publisher: ASTM International
Year: 2016
ASTM D6465-99(2016) - Standard Guide for Selecting Aerospace and General Purpose Adhesives and Sealants
Publisher: ASTM International
Year: 2016
ASTM B682-01(2016) - Standard Specification for Standard Metric Sizes of Electrical Conductors
Publisher: ASTM International
Year: 2016
ASTM B48-00(2016) - Standard Specification for Soft Rectangular and Square Bare Copper Wire for Electrical Conductors
Publisher: ASTM International
Year: 2016
ASTM F1408-97 - Standard Practice for Subcutaneous Screening Test for Implant Materials
Publisher: ASTM International
Year: 1997
ASTM B226-11(2016) - Standard Specification for Cored, Annular, Concentric-Lay-Stranded Copper Conductors
Publisher: ASTM International
Year: 2016
ASTM B355-11(2016) - Standard Specification for Nickel-Coated Soft or Annealed Copper Wire
Publisher: ASTM International
Year: 2016
ASTM B230/B230M-07(2016) - Standard Specification for Aluminum 1350–H19 Wire for Electrical Purposes
Publisher: ASTM International
Year: 2016
ASTM G145-08(2016) - Standard Guide for Studying Fire Incidents in Oxygen Systems
Publisher: ASTM International
Year: 2016
ASTM E2042/E2042M-09(2016) - Standard Practice for Cleaning and Maintaining Controlled Areas and Clean Rooms
Publisher: ASTM International
Year: 2016
ASTM E1216-11(2016) - Standard Practice for Sampling for Particulate Contamination by Tape Lift
Publisher: ASTM International
Year: 2016
ASTM E1559-09(2016) - Standard Test Method for Contamination Outgassing Characteristics of Spacecraft Materials
Publisher: ASTM International
Year: 2016
ASTM B233-97(2016) - Standard Specification for Aluminum 1350 Drawing Stock for Electrical Purposes
Publisher: ASTM International
Year: 2016
ASTM B324-01(2016) - Standard Specification for Aluminum Rectangular and Square Wire for Electrical Purposes
Publisher: ASTM International
Year: 2016
ASTM B401-12(2016) - Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum Conductors, Steel-Reinforced (ACSR/COMP)
Publisher: ASTM International
Year: 2016
ASTM F1409-00 - Standard Test Method for Straight Line Movement of Vacuum Cleaners While Cleaning Carpets
Publisher: ASTM International
Year: 2000
ASTM C1063-16c - Standard Specification for Installation of Lathing and Furring to Receive Interior and Exterior Portland Cement-Based Plaster
Publisher: ASTM International
Year: 2016
ASTM F303-08(2016) - Standard Practices for Sampling for Particles in Aerospace Fluids and Components
Publisher: ASTM International
Year: 2016
ASTM A959-16 - Standard Guide for Specifying Harmonized Standard Grade Compositions for Wrought Stainless Steels
Publisher: ASTM International
Year: 2016
ASTM F891-16 - Standard Specification for Coextruded Poly(Vinyl Chloride) (PVC) Plastic Pipe With a Cellular Core
Publisher: ASTM International
Year: 2016
ASTM D6077-16 - Standard Test Method for Trapezoid Tearing Strength of Leather
Publisher: ASTM International
Year: 2016
ASTM D2208-16 - Standard Test Method for Breaking Strength of Leather by the Grab Method
Publisher: ASTM International
Year: 2016
ASTM F2369-04(2016) - Standard Safety Specification for Non-Integral Firearm Locking Devices
Publisher: ASTM International
Year: 2016
ASTM D8-16 - Standard Terminology Relating to Materials for Roads and Pavements
Publisher: ASTM International
Year: 2016
ASTM F468-16 - Standard Specification for Nonferrous Bolts, Hex Cap Screws, Socket Head Cap Screws, and Studs for General Use
Publisher: ASTM International
Year: 2016
ASTM E2998-16 - Standard Practice for Characterization and Classification of Smokeless Powder
Publisher: ASTM International
Year: 2016
ASTM F1410-98 - Standard Test Method for Measuring Maximum Functional Wet Volume of Utility Vacuum Cleaners
Publisher: ASTM International
Year: 1998
ASTM F1359/F1359M-16a - Standard Test Method for Liquid Penetration Resistance of Protective Clothing or Protective Ensembles Under a Shower Spray While on a Manikin
Publisher: ASTM International
Year: 2016
ASTM E2239-12(2016) - Standard Practice for Record Keeping and Record Preservation for Lead Hazard Activities
Publisher: ASTM International
Year: 2016
ASTM E1979-12(2016) - Standard Practice for Ultrasonic Extraction of Paint, Dust, Soil, and Air Samples for Subsequent Determination of Lead
Publisher: ASTM International
Year: 2016
ASTM B524/B524M-99(2016) - Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Aluminum-Alloy Reinforced (ACAR, 1350/6201)
Publisher: ASTM International
Year: 2016
ASTM B609/B609M-12(2016) - Standard Specification for Aluminum 1350 Round Wire, Annealed and Intermediate Tempers, for Electrical Purposes
Publisher: ASTM International
Year: 2016
ASTM B911/B911M-12(2016) - Standard Specification for ACSR Twisted Pair Conductor (ACSR/TP)
Publisher: ASTM International
Year: 2016
ASTM B498/B498M-08(2016) - Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Use in Overhead Electrical Conductors
Publisher: ASTM International
Year: 2016
ASTM B606/B606M-08(2016) - Standard Specification for High-Strength Zinc-Coated (Galvanized) Steel Core Wire for Aluminum and Aluminum-Alloy Conductors, Steel Reinforced
Publisher: ASTM International
Year: 2016
ASTM B802/B802M-10(2016) - Standard Specification for Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
Publisher: ASTM International
Year: 2016
ASTM B803/B803M-08(2016) - Standard Specification for High-Strength Zinc–5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
Publisher: ASTM International
Year: 2016
ASTM F1411-01 - Standard Practice for Presenting Selected Information on Vacuum Cleaners for Consumer Use
Publisher: ASTM International
Year: 2001
ASTM D5291-16 - Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Petroleum Products and Lubricants
Publisher: ASTM International
Year: 2016
ASTM D7171-16 - Standard Test Method for Hydrogen Content of Middle Distillate Petroleum Products by Low-Resolution Pulsed Nuclear Magnetic Resonance Spectroscopy
Publisher: ASTM International
Year: 2016
ASTM D2598-16 - Standard Practice for Calculation of Certain Physical Properties of Liquefied Petroleum (LP) Gases from Compositional Analysis
Publisher: ASTM International
Year: 2016
ASTM D3700-16 - Standard Practice for Obtaining LPG Samples Using a Floating Piston Cylinder
Publisher: ASTM International
Year: 2016
ASTM D6593-16a - Standard Test Method for Evaluation of Automotive Engine Oils for Inhibition of Deposit Formation in a Spark-Ignition Internal Combustion Engine Fueled with Gasoline and Operated Under Low-Temperature, Light-Duty Conditions
Publisher: ASTM International
Year: 2016
ASTM D7468-16 - Standard Test Method for Cummins ISM Test
Publisher: ASTM International
Year: 2016
ASTM F963-16 - Standard Consumer Safety Specification for Toy Safety
Publisher: ASTM International
Year: 2016
ASTM F2456-04(2016) - Standard Specification for Youth-Resistant Firearms Containers (YRFCs)
Publisher: ASTM International
Year: 2016
ASTM F603-12(2016) - Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
Publisher: ASTM International
Year: 2016
ASTM F1581-08(2016) - Standard Specification for Composition of Anorganic Bone for Surgical Implants
Publisher: ASTM International
Year: 2016
ASTM F1412-01 - Standard Specification for Polyolefin Pipe and Fittings for Corrosive Waste Drainage Systems
Publisher: ASTM International
Year: 2001
ASTM F2024-10(2016) - Standard Practice for X-ray Diffraction Determination of Phase Content of Plasma-Sprayed Hydroxyapatite Coatings
Publisher: ASTM International
Year: 2016
ASTM F2393-12(2016) - Standard Specification for High-Purity Dense Magnesia Partially Stabilized Zirconia (Mg-PSZ) for Surgical Implant Applications
Publisher: ASTM International
Year: 2016
ASTM F116-12(2016) - Standard Specification for Medical Screwdriver Bits
Publisher: ASTM International
Year: 2016
ASTM E825-98(2016) - Standard Specification for Phase Change-Type Disposable Fever Thermometer for Intermittent Determination of Human Temperature
Publisher: ASTM International
Year: 2016
ASTM E1104-98(2016) - Standard Specification for Clinical Thermometer Probe Covers and Sheaths
Publisher: ASTM International
Year: 2016
ASTM F1821-16 - Standard Consumer Safety Specification for Toddler Beds
Publisher: ASTM International
Year: 2016
ASTM C610-16 - Standard Specification for Molded Expanded Perlite Block and Pipe Thermal Insulation
Publisher: ASTM International
Year: 2016
ASTM C1639-16 - Standard Specification for Fabrication Of Cellular Glass Pipe And Tubing Insulation
Publisher: ASTM International
Year: 2016
ASTM F1789-16 - Standard Terminology for F16 Mechanical Fasteners
Publisher: ASTM International
Year: 2016
ASTM D7035-16 - Standard Test Method for Determination of Metals and Metalloids in Airborne Particulate Matter by Inductively Coupled Plasma Atomic Emission Spectrometry (ICP-AES)
Publisher: ASTM International
Year: 2016
ASTM B252-92(1998) - Standard Guide for Preparation of Zinc Alloy Die Castings for Electroplating and Conversion Coatings
Publisher: ASTM International
Year: 1997
ASTM F1413-92(1999) - Standard Guide for Oil Spill Dispersant Application Equipment: Boom and Nozzle Systems
Publisher: ASTM International
Year: 1999
ASTM F2647-07(2016) - Standard Guide for Approved Methods of Installing a CVS (Central Vacuum System)
Publisher: ASTM International
Year: 2016
ASTM D8-16a - Standard Terminology Relating to Materials for Roads and Pavements
Publisher: ASTM International
Year: 2016
ASTM C1710-16 - Standard Guide for Installation of Flexible Closed Cell Preformed Insulation in Tube and Sheet Form
Publisher: ASTM International
Year: 2016
ASTM F2756-11(2016) - Standard Test Method for Determining Energy Consumption of Vacuum Cleaners
Publisher: ASTM International
Year: 2016
ASTM D1619-16a - Standard Test Methods for Carbon Black—Sulfur Content
Publisher: ASTM International
Year: 2016
ASTM E3020-16a - Standard Practice for Ignition Sources
Publisher: ASTM International
Year: 2016
ASTM F436/F436M-16 - Standard Specification for Hardened Steel Washers Inch and Metric Dimensions
Publisher: ASTM International
Year: 2016
ASTM F1325-91(2016) - Standard Specification for Stainless Steel Suture Needle Holders-General Workmanship Requirements and Corresponding Test Methods
Publisher: ASTM International
Year: 2016
ASTM F1613-95(2016) - Standard Specification for Surgical Tissue/Dressing/Pick-Up Forceps (Thumb Type)
Publisher: ASTM International
Year: 2016
ASTM F1638-95(2016) - Standard Terminology for Surgical Tissue/Dressing/Pick-Up Forceps (Thumb-Type)
Publisher: ASTM International
Year: 2016
ASTM F1414-99 - Standard Test Method for Measurement of Cut Resistance to Chain Saw in Lower Body (Legs) Protective Clothing
Publisher: ASTM International
Year: 1999
ASTM F1744-96(2016) - Standard Guide for Care and Handling of Stainless Steel Surgical Instruments
Publisher: ASTM International
Year: 2016
ASTM F1840-10(2016) - Standard Terminology for Surgical Suture Needles
Publisher: ASTM International
Year: 2016
ASTM F1839-08(2016) - Standard Specification for Rigid Polyurethane Foam for Use as a Standard Material for Testing Orthopaedic Devices and Instruments
Publisher: ASTM International
Year: 2016
ASTM F2839-11(2016) - Standard Practice for Compliance Audits to ASTM Standards on Light Sport Aircraft
Publisher: ASTM International
Year: 2016
ASTM F3192-16 - Standard Specification for High-Purity Copper Sputtering Target Used for Through-Silicon Vias (TSV) Mettalization
Publisher: ASTM International
Year: 2016
ASTM D7484-16 - Standard Test Method for Evaluation of Automotive Engine Oils for Valve-Train Wear Performance in Cummins ISB Medium-Duty Diesel Engine
Publisher: ASTM International
Year: 2016
ASTM D6121-16a - Standard Test Method for Evaluation of Load-Carrying Capacity of Lubricants Under Conditions of Low Speed and High Torque Used for Final Hypoid Drive Axles
Publisher: ASTM International
Year: 2016
ASTM F2863-11(2016) - Standard Specification for Central Vacuum Hose Inlet Valve Socket Dimensions
Publisher: ASTM International
Year: 2016
ASTM C1497-16 - Standard Specification for Cellulosic Fiber Stabilized Thermal Insulation
Publisher: ASTM International
Year: 2016
ASTM B935-16 - Standard Guide for Steam Treatment of Ferrous Powder Metallurgy (PM) Materials
Publisher: ASTM International
Year: 2016
ASTM D6750-16 - Standard Test Methods for Evaluation of Engine Oils in a High-Speed, Single-Cylinder Diesel Engine—1K Procedure (0.4 % Fuel Sulfur) and 1N Procedure (0.04 % Fuel Sulfur)
Publisher: ASTM International
Year: 2016
ASTM D6984-16a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIF, Spark-Ignition Engine
Publisher: ASTM International
Year: 2016
ASTM D4101-14e2 - Standard Specification for Polypropylene Injection and Extrusion Materials
Publisher: ASTM International
Year: 2014
ASTM E1958-16a - Standard Guide for Sensory Claim Substantiation
Publisher: ASTM International
Year: 2016
ASTM B124/B124M-16a - Standard Specification for Copper and Copper Alloy Forging Rod, Bar, and Shapes
Publisher: ASTM International
Year: 2016
ASTM B249/B249M-16 - Standard Specification for General Requirements for Wrought Copper and Copper-Alloy Rod, Bar, Shapes and Forgings
Publisher: ASTM International
Year: 2016
ASTM B250/B250M-16 - Standard Specification for General Requirements for Wrought Copper Alloy Wire
Publisher: ASTM International
Year: 2016
ASTM E2166-16 - Standard Practice for Organizing and Managing Building Data
Publisher: ASTM International
Year: 2016
ASTM D6767-16 - Standard Test Method for Pore Size Characteristics of Geotextiles by Capillary Flow Test
Publisher: ASTM International
Year: 2016
ASTM D5980-16 - Standard Guide for Selection and Documentation of Existing Wells for Use in Environmental Site Characterization and Monitoring
Publisher: ASTM International
Year: 2016
ASTM F1416-96 - Standard Guide for Selection of Time-Temperature Indicators
Publisher: ASTM International
Year: 1995
ASTM D7320-16a - Standard Test Method for Evaluation of Automotive Engine Oils in the Sequence IIIG, Spark-Ignition Engine
Publisher: ASTM International
Year: 2016
ASTM B231/B231M-16 - Standard Specification for Concentric-Lay-Stranded Aluminum 1350 Conductors
Publisher: ASTM International
Year: 2016
ASTM B735-16 - Standard Test Method for Porosity in Gold Coatings on Metal Substrates by Nitric Acid Vapor
Publisher: ASTM International
Year: 2016
ASTM B920-16 - Standard Practice for Porosity in Gold and Palladium Alloy Coatings on Metal Substrates by Vapors of Sodium Hypochlorite Solution
Publisher: ASTM International
Year: 2016
ASTM D7704-16 - Standard Test Method for Total Aldehydes in Styrene Monomer by Potentiometric Titration
Publisher: ASTM International
Year: 2016
ASTM A1035/A1035M-16b - Standard Specification for Deformed and Plain, Low-Carbon, Chromium, Steel Bars for Concrete Reinforcement
Publisher: ASTM International
Year: 2016
ASTM D7797-16a - Standard Test Method for Determination of the Fatty Acid Methyl Esters Content of Aviation Turbine Fuel Using Flow Analysis by Fourier Transform Infrared Spectroscopy—Rapid Screening Method
Publisher: ASTM International
Year: 2016
ASTM D7463-16e1 - Standard Test Method for Adenosine Triphosphate (ATP) Content of Microorganisms in Fuel, Fuel/Water Mixtures, and Fuel Associated Water
Publisher: ASTM International
Year: 2016
ASTM D2414-16e1 - Standard Test Method for Carbon Black—Oil Absorption Number (OAN)
Publisher: ASTM International
Year: 2015
ASTM D3313-12e1 - Standard Test Method for Carbon Black—Individual Pellet Hardness (Withdrawn 2017)
Publisher: ASTM International
Year: 2012
ASTM F1417-92(1998) - Standard Test Method for Installation Acceptance of Plastic Gravity Sewer Lines Using Low-Pressure Air
Publisher: ASTM International
Year: 1998
ASTM D5230-14e1 - Standard Test Method for Carbon Black—Automated Individual Pellet Hardness
Publisher: ASTM International
Year: 2014
ASTM C183/C183M-16 - Standard Practice for Sampling and the Amount of Testing of Hydraulic Cement
Publisher: ASTM International
Year: 2016
ASTM E1125-16 - Standard Test Method for Calibration of Primary Non-Concentrator Terrestrial Photovoltaic Reference Cells Using a Tabular Spectrum
Publisher: ASTM International
Year: 2016
ASTM E2533-16 - Standard Guide for Nondestructive Testing of Polymer Matrix Composites Used in Aerospace Applications
Publisher: ASTM International
Year: 2016
ASTM D56-16a - Standard Test Method for Flash Point by Tag Closed Cup Tester
Publisher: ASTM International
Year: 2016
ASTM D613-16a - Standard Test Method for Cetane Number of Diesel Fuel Oil
Publisher: ASTM International
Year: 2016
ASTM E3028-16e1 - Standard Practice for Computing Wheelchair Pathway Roughness Index as Related to Comfort, Passability, and Whole Body Vibrations from Longitudinal Profile Measurements
Publisher: ASTM International
Year: 2016
ASTM D7170-16 - Standard Test Method for Determination of Derived Cetane Number (DCN) of Diesel Fuel Oils—Fixed Range Injection Period, Constant Volume Combustion Chamber Method (Withdrawn 2019)
Publisher: ASTM International
Year: 2016
ASTM D3207-92(2016) - Standard Test Method for Detergent Resistance of Floor Polish Films
Publisher: ASTM International
Year: 2016
ASTM D6450-16a - Standard Test Method for Flash Point by Continuously Closed Cup (CCCFP) Tester
Publisher: ASTM International
Year: 2016
ASTM F1418-01 - Standard Guide for Training the Emergency Medical Technician (Basic) in Roles and Responsibilities (Withdrawn 2007)
Publisher: ASTM International
Year: 2001
ASTM D7236-16a - Standard Test Method for Flash Point by Small Scale Closed Cup Tester (Ramp Method)
Publisher: ASTM International
Year: 2016
ASTM D3828-16a - Standard Test Methods for Flash Point by Small Scale Closed Cup Tester
Publisher: ASTM International
Year: 2016
ASTM D92-16a - Standard Test Method for Flash and Fire Points by Cleveland Open Cup Tester
Publisher: ASTM International
Year: 2016
ASTM D93-16a - Standard Test Methods for Flash Point by Pensky-Martens Closed Cup Tester
Publisher: ASTM International
Year: 2016
ASTM D3210-95(2016) - Standard Test Method for Comparing Colors of Films from Water-Emulsion Floor Polishes
Publisher: ASTM International
Year: 2016
ASTM D3430-95(2016) - Standard Test Method for Clarity and Yellowness of Liquid Water-Based Clear Floor Polishes
Publisher: ASTM International
Year: 2016
ASTM D3543-93(2016) - Standard Test Method for Metal Glide Adhesion
Publisher: ASTM International
Year: 2016
ASTM D3692-89(2016) - Standard Practice for Selection of Zippers for Care-Labeled Apparel and Household Furnishings
Publisher: ASTM International
Year: 2016
ASTM D4103-90(2016) - Standard Practice for Preparation of Substrate Surfaces for Coefficient of Friction Testing
Publisher: ASTM International
Year: 2016
ASTM D4386-95(2016) - Standard Practice for Application of Floor Polishes to Maintain Multilayer Composite Tile or Flooring
Publisher: ASTM International
Year: 2016
ASTM F1419-00 - Standard Guide for Training the Emergency Medical Technician (Basic) To Manage Shock (Withdrawn 2006)
Publisher: ASTM International
Year: 2000
ASTM D4846-96(2016) - Standard Test Method for Resistance to Unsnapping of Snap Fasteners
Publisher: ASTM International
Year: 2016
ASTM D4955-89(2016) - Standard Practice for Field Evaluation of Automotive Polish
Publisher: ASTM International
Year: 2016
ASTM E2164-16 - Standard Test Method for Directional Difference Test
Publisher: ASTM International
Year: 2016
ASTM D5678-95(2016) - Standard Test Method for Freeze/Thaw Resistance of Wax Emulsion Floor Polish
Publisher: ASTM International
Year: 2016
ASTM D7422-16a - Standard Test Method for Evaluation of Diesel Engine Oils in T-12 Exhaust Gas Recirculation Diesel Engine
Publisher: ASTM International
Year: 2016
ASTM D6827-02(2016) - Standard Test Method for Zinc Analysis of Floor Polishes and Floor Polish Polymers By Flame Atomic Absorption (A.A.)
Publisher: ASTM International
Year: 2016
ASTM D7842/D7842M-12(2016) - Standard Test Method for Holding Strength of Tack and Prong Fastener Attached Buttons
Publisher: ASTM International
Year: 2016
ASTM D7142-05(2016) - Standard Test Method for Holding Strength of Prong-Ring Attached Snap Fasteners
Publisher: ASTM International
Year: 2016
ASTM D1423/D1423M-16 - Standard Test Method for Twist in Yarns by Direct-Counting
Publisher: ASTM International
Year: 2016
ASTM D6907-05(2016) - Standard Practice for Sampling Soils and Contaminated Media with Hand-Operated Bucket Augers
Publisher: ASTM International
Year: 2016
ASTM F1420-01 - Standard Guide for Training the Emergency Medical Technician (Basic) to Perform Patient Management Techniques (Withdrawn 2007)
Publisher: ASTM International
Year: 2001
ASTM B824-16 - Standard Specification for General Requirements for Copper Alloy Castings
Publisher: ASTM International
Year: 2016
ASTM C42/C42M-16 - Standard Test Method for Obtaining and Testing Drilled Cores and Sawed Beams of Concrete
Publisher: ASTM International
Year: 2016
ASTM C481-99(2016) - Standard Test Method for Laboratory Aging of Sandwich Constructions
Publisher: ASTM International
Year: 2016
ASTM D6628-16 - Standard Specification for Color of Pavement Marking Materials
Publisher: ASTM International
Year: 2016
ASTM E1007-16 - Standard Test Method for Field Measurement of Tapping Machine Impact Sound Transmission Through Floor-Ceiling Assemblies and Associated Support Structures
Publisher: ASTM International
Year: 2016
ASTM F1115-16 - Standard Test Method for Determining the Carbon Dioxide Loss of Beverage Containers
Publisher: ASTM International
Year: 2016
ASTM F1291-16 - Standard Test Method for Measuring the Thermal Insulation of Clothing Using a Heated Manikin
Publisher: ASTM International
Year: 2016
ASTM F2370-16 - Standard Test Method for Measuring the Evaporative Resistance of Clothing Using a Sweating Manikin
Publisher: ASTM International
Year: 2016
ASTM D3997/D3997M-16 - Standard Practice for Preparing Coke Samples for Microscopical Analysis by Reflected Light
Publisher: ASTM International
Year: 2016
ASTM D7196-16 - Standard Test Method for Raveling Test of Cold Mixed Emulsified Asphalt Samples
Publisher: ASTM International
Year: 2016
ASTM F1421-01 - Standard Guide for Training the Emergency Medical Technician (Basic) To Manage Obstetrical Emergencies (Withdrawn 2007)
Publisher: ASTM International
Year: 2001
ASTM D8078-16 - Standard Test Method for Ash Content of Asphalt and Emulsified Asphalt Residues
Publisher: ASTM International
Year: 2016
ASTM D3878-16 - Standard Terminology for Composite Materials
Publisher: ASTM International
Year: 2016
ASTM F2214-16 - Standard Test Method for In Situ Determination of Network Parameters of Crosslinked Ultra High Molecular Weight Polyethylene (UHMWPE)
Publisher: ASTM International
Year: 2016
ASTM D4490-96(2016) - Standard Practice for Measuring the Concentration of Toxic Gases or Vapors Using Detector Tubes
Publisher: ASTM International
Year: 2016
ASTM D4856-11(2016) - Standard Test Method for Determination of Sulfuric Acid Mist in Workplace Atmospheres Collected on Mixed Cellulose Ester Filters (Ion Chromatographic Analysis)
Publisher: ASTM International
Year: 2016
ASTM D4913-00(2016) - Standard Practice for Determining Concentration of Hydrogen Sulfide by Direct Reading, Length of Stain, Visual Chemical Detectors
Publisher: ASTM International
Year: 2016
ASTM D5149-02(2016) - Standard Test Method for Ozone in the Atmosphere: Continuous Measurement by Ethylene Chemiluminescence
Publisher: ASTM International
Year: 2016
ASTM D5156-02(2016) - Standard Test Methods for Continuous Measurement of Ozone in Ambient, Workplace, and Indoor Atmospheres (Ultraviolet Absorption)
Publisher: ASTM International
Year: 2016
ASTM D6058-96(2016) - Standard Practice for Determining Concentration of Airborne Single-Crystal Ceramic Whiskers in the Workplace Environment
Publisher: ASTM International
Year: 2016
ASTM E2857-11(2016) - Standard Guide for Validating Analytical Methods
Publisher: ASTM International
Year: 2016
ASTM F1422-92(1999) - Standard Guide for Using the Incident Command System Framework in Managing Civilian Search and Rescue Operations
Publisher: ASTM International
Year: 1999
ASTM D7143-11(2016) - Standard Practice for Emission Cells for the Determination of Volatile Organic Emissions from Indoor Materials/Products
Publisher: ASTM International
Year: 2016
ASTM D7144-05a(2016) - Standard Practice for Collection of Surface Dust by Micro-vacuum Sampling for Subsequent Metals Determination
Publisher: ASTM International
Year: 2016
ASTM D7707-11(2016) - Standard Specification for Wipe Sampling Materials for Beryllium in Surface Dust
Publisher: ASTM International
Year: 2016
ASTM E2589-11(2016) - Standard Terminology Relating to Nonsieving Methods of Powder Characterization
Publisher: ASTM International
Year: 2016
ASTM E481-16 - Standard Test Method for Measuring Neutron Fluence Rates by Radioactivation of Cobalt and Silver
Publisher: ASTM International
Year: 2016
ASTM D7967-16 - Standard Test Method for Analysis of Chrome Content (as Cr2 O3 ) in Wet Blue using Atomic Absorption
Publisher: ASTM International
Year: 2016
ASTM E691-16 - Standard Practice for Conducting an Interlaboratory Study to Determine the Precision of a Test Method
Publisher: ASTM International
Year: 2016
ASTM D5953M-16 - Standard Test Method for Determination of Non-methane Organic Compounds (NMOC) in Ambient Air Using Cryogenic Preconcentration and Direct Flame Ionization Detection
Publisher: ASTM International
Year: 2016
ASTM E1414/E1414M-16 - Standard Test Method for Airborne Sound Attenuation Between Rooms Sharing a Common Ceiling Plenum
Publisher: ASTM International
Year: 2016
ASTM E261-16 - Standard Practice for Determining Neutron Fluence, Fluence Rate, and Spectra by Radioactivation Techniques
Publisher: ASTM International
Year: 2016
ASTM B253-87(1999)e1 - Standard Guide for Preparation of Aluminum Alloys for Electroplating
Publisher: ASTM International
Year: 1999
ASTM F1424-92(2001) - Standard Test Method for Estimating Toner Usage in Full-Color Copiers Utilizing Dry Mono-or-Dual-Component Toners
Publisher: ASTM International
Year: 1992
ASTM E2965-16a - Standard Test Method for Determination of Low Levels of Heat Release Rate for Materials and Products Using an Oxygen Consumption Calorimeter
Publisher: ASTM International
Year: 2016
ASTM D8059-16 - Standard Test Method for Rubber Compounds—Measurement of Unvulcanized Dynamic Strain Softening (Payne Effect) Using Sealed Cavity Rotorless Shear Rheometers
Publisher: ASTM International
Year: 2016
ASTM E2669-16e1 - Standard Digital Reference Images for Titanium Castings
Publisher: ASTM International
Year: 2016
ASTM B528-16 - Standard Test Method for Transverse Rupture Strength of Powder Metallurgy (PM) Specimens
Publisher: ASTM International
Year: 2016
ASTM F2732-16 - Standard Practice for Determining the Temperature Ratings for Cold Weather Protective Clothing
Publisher: ASTM International
Year: 2016
ASTM D8046-16a - Standard Guide for Pumpability of Heat Transfer Fluids
Publisher: ASTM International
Year: 2016
ASTM F3184-16 - Standard Specification for Additive Manufacturing Stainless Steel Alloy (UNS S31603) with Powder Bed Fusion
Publisher: ASTM International
Year: 2016
ASTM D6331-16 - Standard Test Method for Determination of Mass Concentration of Particulate Matter from Stationary Sources at Low Concentrations (Manual Gravimetric Method)
Publisher: ASTM International
Year: 2016
ASTM F2371-16 - Standard Test Method for Measuring the Heat Removal Rate of Personal Cooling Systems Using a Sweating Heated Manikin
Publisher: ASTM International
Year: 2016
ASTM C1723-16 - Standard Guide for Examination of Hardened Concrete Using Scanning Electron Microscopy
Publisher: ASTM International
Year: 2016
ASTM F1425-92(2001) - Standard Test Method for Determining the Tribocharge of Two-Component Developer Materials
Publisher: ASTM International
Year: 2000
ASTM D994/D994M-11(2016) - Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
Publisher: ASTM International
Year: 2016
ASTM D2628-91(2016) - Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Concrete Pavements
Publisher: ASTM International
Year: 2016
ASTM C1077-16a - Standard Practice for Agencies Testing Concrete and Concrete Aggregates for Use in Construction and Criteria for Testing Agency Evaluation
Publisher: ASTM International
Year: 2016
ASTM C1479-16 - Standard Practice for Installation of Precast Concrete Sewer, Storm Drain, and Culvert Pipe Using Standard Installations
Publisher: ASTM International
Year: 2016
ASTM D4071-84(2016) - Standard Practice for Use of Portland Cement Concrete Bridge Deck Water Barrier Membrane Systems
Publisher: ASTM International
Year: 2016
ASTM D4125/D4125M-10(2016) - Standard Test Methods for Asphalt Content of Bituminous Mixtures by the Nuclear Method
Publisher: ASTM International
Year: 2016
ASTM D4887/D4887M-11(2016) - Standard Practice for Preparation of Viscosity Blends for Hot Recycled Asphalt Materials
Publisher: ASTM International
Year: 2016
ASTM C1479M-16 - Standard Practice for Installation of Precast Concrete Sewer, Storm Drain, and Culvert Pipe Using Standard Installations (Metric)
Publisher: ASTM International
Year: 2016
ASTM D7712-11e1 - Standard Terminology for Sampling and Analysis of Asbestos
Publisher: ASTM International
Year: 2011
ASTM C534/C534M-16 - Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
Publisher: ASTM International
Year: 2016
ASTM F1426-94(1999) - Standard Practice for Identifying Tire Tread Surface Irregular Wear Patterns Resulting from Tire Use
Publisher: ASTM International
Year: 1999
ASTM D8054/D8054M-16 - Standard Test Methods for Tensile Testing of Para-Aramid Flat Yarns
Publisher: ASTM International
Year: 2016
ASTM F3118-16a - Standard Consumer Safety Specification for Infant Inclined Sleep Products
Publisher: ASTM International
Year: 2016
ASTM E1686-16 - Standard Guide for Applying Environmental Noise Measurement Methods and Criteria
Publisher: ASTM International
Year: 2016
ASTM D6627/D6627M-11(2016) - Standard Test Method for Determination of a Volatile Distillate Fraction of Cold Asphalt Mixtures
Publisher: ASTM International
Year: 2016
ASTM D6648-08(2016) - Standard Test Method for Determining the Flexural Creep Stiffness of Asphalt Binder Using the Bending Beam Rheometer (BBR)
Publisher: ASTM International
Year: 2016
ASTM D7174-05(2016) - Standard Specification for Preformed Closed-Cell Polyolefin Expansion Joint Fillers for Concrete Paving and Structural Construction
Publisher: ASTM International
Year: 2016
ASTM E1124-10(2016) - Standard Test Method for Field Measurement of Sound Power Level by the Two-Surface Method
Publisher: ASTM International
Year: 2016
ASTM E1222-90(2016) - Standard Test Method for Laboratory Measurement of the Insertion Loss of Pipe Lagging Systems
Publisher: ASTM International
Year: 2016
ASTM F1582-98(2016) - Standard Terminology Relating to Spinal Implants
Publisher: ASTM International
Year: 2016
ASTM D3911-16 - Standard Test Method for Evaluating Coatings Used in Light-Water Nuclear Power Plants at Simulated Design Basis Accident (DBA) Conditions
Publisher: ASTM International
Year: 2016
ASTM F1427-01 - Standard Consumer Safety Specification for Bunk Beds
Publisher: ASTM International
Year: 2001
ASTM B1004-16 - Standard Practice for Contact Performance Classification of Electrical Connection Systems
Publisher: ASTM International
Year: 2016
ASTM F1295-16 - Standard Specification for Wrought Titanium-6Aluminum-7Niobium Alloy for Surgical Implant Applications (UNS R56700)
Publisher: ASTM International
Year: 2016
ASTM F1877-16 - Standard Practice for Characterization of Particles
Publisher: ASTM International
Year: 2016
ASTM F3212-16 - Standard Test Method for Coring Testing of Huber Needles
Publisher: ASTM International
Year: 2016
ASTM B637-16 - Standard Specification for Precipitation-Hardening and Cold Worked Nickel Alloy Bars, Forgings, and Forging Stock for Moderate or High Temperature Service
Publisher: ASTM International
Year: 2016
ASTM B983-16 - Standard Specification for Precipitation Hardened or Cold Worked, Seamless Nickel Alloy Pipe and Tube
Publisher: ASTM International
Year: 2016
ASTM D5795-16 - Standard Test Method for Determination of Liquid Water Absorption of Coated Wood and Wood Based Products Via “Cobb Ring” Apparatus
Publisher: ASTM International
Year: 2016
ASTM E1299-96(2016) - Standard Specification for Reusable Phase-Change-Type Fever Thermometer for Intermittent Determination of Human Temperature
Publisher: ASTM International
Year: 2016
ASTM E1965-98(2016) - Standard Specification for Infrared Thermometers for Intermittent Determination of Patient Temperature
Publisher: ASTM International
Year: 2016
ASTM F1428-92(1999) - Standard Specification for Aluminum Particle-Filled Basecoat/Organic or Inorganic Topcoat, Corrosion Protective Coatings for Fasteners
Publisher: ASTM International
Year: 1999
ASTM F1886/F1886M-16 - Standard Test Method for Determining Integrity of Seals for Flexible Packaging by Visual Inspection
Publisher: ASTM International
Year: 2016
ASTM E2144-11(2016) - Standard Practice for Personal Sampling and Analysis of Endotoxin in Metalworking Fluid Aerosols in Workplace Atmospheres
Publisher: ASTM International
Year: 2016
ASTM F1673-10(2016) - Standard Specification for Polyvinylidene Fluoride (PVDF) Corrosive Waste Drainage Systems
Publisher: ASTM International
Year: 2016
ASTM C634-13e1 - Standard Terminology Relating to Building and Environmental Acoustics
Publisher: ASTM International
Year: 2013
ASTM E2202-02(2016) - Standard Practice for Measurement of Equipment-Generated Continuous Noise for Assessment of Health Hazards
Publisher: ASTM International
Year: 2016
ASTM E2459-05(2016) - Standard Guide for Measurement of In-Duct Sound Pressure Levels from Large Industrial Gas Turbines and Fans
Publisher: ASTM International
Year: 2016
ASTM F145-72(2016) - Standard Practice for Evaluating Flat-Faced Gasketed Joint Assemblies
Publisher: ASTM International
Year: 2016
ASTM F1087-02(2016) - Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
Publisher: ASTM International
Year: 2016
ASTM F1276-99(2016) - Standard Test Method for Creep Relaxation of Laminated Composite Gasket Materials
Publisher: ASTM International
Year: 2016
ASTM D8073-16 - Standard Test Method for Determination of Water Separation Characteristics of Aviation Turbine Fuel by Small Scale Water Separation Instrument
Publisher: ASTM International
Year: 2016
ASTM F1429-99 - Standard Test Method for Assembly Force of Plastic Underground Conduit Joints That Use Flexible Elastomeric Seals Located in the Bell
Publisher: ASTM International
Year: 1999
ASTM E2948-16a - Standard Test Method for Conducting Rotating Bending Fatigue Tests of Solid Round Fine Wire
Publisher: ASTM International
Year: 2016
ASTM F2094/F2094M-14e1 - Standard Specification for Silicon Nitride Bearing Balls
Publisher: ASTM International
Year: 2014
ASTM E1005-16 - Standard Test Method for Application and Analysis of Radiometric Monitors for Reactor Vessel Surveillance
Publisher: ASTM International
Year: 2016
ASTM F2973-16 - Standard Specification for Insulating Lifting Links for Load Lifting Equipment Working Near Energized Power Lines
Publisher: ASTM International
Year: 2016
ASTM F2378-05(2016) - Standard Test Method for Sealability of Sheet, Composite, and Solid Form-in-Place Gasket Materials
Publisher: ASTM International
Year: 2016
ASTM F2779-10(2016) - Standard Practice for Commercial Radial Truck-Bus Tires to Establish Equivalent Test Severity Between a 1.707-m (67.23-in.) Diameter Roadwheel and a Flat Surface
Publisher: ASTM International
Year: 2016
ASTM D4929-16 - Standard Test Method for Determination of Organic Chloride Content in Crude Oil
Publisher: ASTM International
Year: 2016
ASTM E108-16 - Standard Test Methods for Fire Tests of Roof Coverings
Publisher: ASTM International
Year: 2016
ASTM F2869-10(2016) - Standard Practice for Radial Light Truck Tires to Establish Equivalent Test Severity Between a 1.707-m (67.23-in.) Diameter Rotating Roadwheel and a Flat Surface
Publisher: ASTM International
Year: 2016
ASTM F2273-11(2016) - Standard Test Methods for Bicycle Forks
Publisher: ASTM International
Year: 2016
ASTM F1430-98 - Standard Test Method for Acoustic Emission Testing of Insulated Aerial Personnel Devices with Supplemental Load Handling Attachments
Publisher: ASTM International
Year: 1998
ASTM F2274-11(2016) - Standard Specification for Condition 3 Bicycle Forks
Publisher: ASTM International
Year: 2016
ASTM F2899-11(2016) - Standard Specification for Condition 1 Bicycle Forks
Publisher: ASTM International
Year: 2016
ASTM F2638-12e1 - Standard Test Method for Using Aerosol Filtration for Measuring the Performance of Porous Packaging Materials as a Surrogate Microbial Barrier
Publisher: ASTM International
Year: 2012
ASTM D4646-16 - Standard Test Method for 24-h Batch-Type Measurement of Contaminant Sorption by Soils and Sediments
Publisher: ASTM International
Year: 2016
ASTM D8074-16 - Standard Test Method for Evaluation of Diesel Engine Oils in DD13 Diesel Engine
Publisher: ASTM International
Year: 2016
ASTM F1786-97(2016) - Standard Test Method for Performance of Braising Pans
Publisher: ASTM International
Year: 2016
ASTM F1991-99(2016) - Standard Test Method for Performance of Chinese (Wok) Ranges
Publisher: ASTM International
Year: 2016
ASTM F2144-09(2016) - Standard Test Method for Performance of Large Open Vat Fryers
Publisher: ASTM International
Year: 2016
ASTM F2239-10(2016) - Standard Test Method for Performance of Conveyor Broilers
Publisher: ASTM International
Year: 2016
ASTM F2739-16 - Standard Guide for Quantifying Cell Viability within Biomaterial Scaffolds
Publisher: ASTM International
Year: 2016
ASTM F1431-92(1998) - Standard Specification for Water Trap for Diesel Exhaust
Publisher: ASTM International
Year: 1998
ASTM F1236-16 - Standard Guide for Visual Inspection of Electrical Protective Rubber Products
Publisher: ASTM International
Year: 2016
ASTM D3389-16 - Standard Test Method for Coated Fabrics Abrasion Resistance (Rotary Platform Abrader)
Publisher: ASTM International
Year: 2016
ASTM D1974/D1974M-16 - Standard Practice for Methods of Closing, Sealing, and Reinforcing Fiberboard Boxes
Publisher: ASTM International
Year: 2016
ASTM D2979-16 - Standard Test Method for Pressure-Sensitive Tack of Adhesives Using an Inverted Probe Machine (Withdrawn 2019)
Publisher: ASTM International
Year: 2016
ASTM E170-16a - Standard Terminology Relating to Radiation Measurements and Dosimetry
Publisher: ASTM International
Year: 2016
ASTM C1242-16 - Standard Guide for Selection, Design, and Installation of Dimension Stone Attachment Systems
Publisher: ASTM International
Year: 2016
ASTM F3021-16 - Standard Specification for Universal Design of Fitness Equipment for Inclusive Use by Persons with Functional Limitations and Impairments
Publisher: ASTM International
Year: 2016
ASTM F2379-04(2016) - Standard Test Method for Energy Performance of Powered Open Warewashing Sinks
Publisher: ASTM International
Year: 2016
ASTM F2380-04(2016) - Standard Test Method for Performance of Conveyor Toasters
Publisher: ASTM International
Year: 2016
ASTM F2472-05(2016) - Standard Test Method for Performance of Staff-Serve Hot Deli Cases
Publisher: ASTM International
Year: 2016
ASTM F1433-97 - Standard Specification for Mechanically Refrigerated Shipboard Air Conditioner
Publisher: ASTM International
Year: 1997
ASTM C303-10(2016) - Standard Test Method for Dimensions and Density of Preformed Block and Board–Type Thermal Insulation
Publisher: ASTM International
Year: 2016
ASTM A48/A48M-03(2016) - Standard Specification for Gray Iron Castings
Publisher: ASTM International
Year: 2016
ASTM B769-11(2016) - Standard Test Method for Shear Testing of Aluminum Alloys
Publisher: ASTM International
Year: 2016
ASTM A770/A770M-03(2012)e1 - Standard Specification for Through-Thickness Tension Testing of Steel Plates for Special Applications
Publisher: ASTM International
Year: 2012
ASTM B985-12(2016) - Standard Practice for Sampling Aluminum Ingots, Billets, Castings and Finished or Semi-Finished Wrought Aluminum Products for Compositional Analysis
Publisher: ASTM International
Year: 2016
ASTM C370-12(2016) - Standard Test Method for Moisture Expansion of Fired Whiteware Products
Publisher: ASTM International
Year: 2016
ASTM B224-16 - Standard Classification of Coppers
Publisher: ASTM International
Year: 2016
ASTM E1644-04(2016)e1 - Standard Practice for Hot Plate Digestion of Dust Wipe Samples for the Determination of Lead
Publisher: ASTM International
Year: 2016
ASTM B395/B395M-16 - Standard Specification for U-Bend Seamless Copper and Copper Alloy Heat Exchanger and Condenser Tubes
Publisher: ASTM International
Year: 2016
ASTM E3037-16 - Standard Test Method for Measuring Relative Movement Capabilities of Through-Penetration Firestop Systems
Publisher: ASTM International
Year: 2016
ASTM F1434-97 - Standard Practice for Estimating the Performance of a Fuser Oil in an Electrostatic Copier or Printer
Publisher: ASTM International
Year: 1997
ASTM C372-94(2016) - Standard Test Method for Linear Thermal Expansion of Porcelain Enamel and Glaze Frits and Fired Ceramic Whiteware Products by the Dilatometer Method
Publisher: ASTM International
Year: 2016
ASTM B698/B698M-10(2016)e1 - Standard Classification for Seamless Copper and Copper Alloy Plumbing Pipe and Tube
Publisher: ASTM International
Year: 2016
ASTM C424-93(2016) - Standard Test Method for Crazing Resistance of Fired Glazed Whitewares by Autoclave Treatment
Publisher: ASTM International
Year: 2016
ASTM F3187-16 - Standard Guide for Directed Energy Deposition of Metals
Publisher: ASTM International
Year: 2016
ASTM C1186-08(2016) - Standard Specification for Flat Fiber-Cement Sheets
Publisher: ASTM International
Year: 2016
ASTM C1185-08(2016) - Standard Test Methods for Sampling and Testing Non-Asbestos Fiber-Cement Flat Sheet, Roofing and Siding Shingles, and Clapboards
Publisher: ASTM International
Year: 2016
ASTM C1154-06(2016) - Standard Terminology for Non-Asbestos Fiber-Reinforced Cement Products
Publisher: ASTM International
Year: 2016
ASTM C828-11(2016) - Standard Test Method for Low-Pressure Air Test of Vitrified Clay Pipe Lines
Publisher: ASTM International
Year: 2016
ASTM C315-07(2016) - Standard Specification for Clay Flue Liners and Chimney Pots
Publisher: ASTM International
Year: 2016
ASTM C159-06(2016) - Standard Specification for Vitrified Clay Filter Blocks
Publisher: ASTM International
Year: 2016
ASTM B254-92(1998) - Standard Practice for Preparation of and Electroplating on Stainless Steel
Publisher: ASTM International
Year: 1998
ASTM F1435-99 - Standard Specification for Designation of the Balance Point Location for Archery Arrows
Publisher: ASTM International
Year: 1999
ASTM C1225-08(2016) - Standard Specification for Fiber-Cement Roofing Shingles, Shakes, and Slates
Publisher: ASTM International
Year: 2016
ASTM UOP1013-16 - Total Chloride in Liquid Hydrocarbons by Wavelength Dispersive X-Ray Fluorescence
Publisher: ASTM International
Year: 2016
ASTM C949-80(2016) - Standard Test Method for Porosity in Vitreous Whitewares by Dye Penetration
Publisher: ASTM International
Year: 2016
ASTM B1003-16 - Standard Specification for Seamless Copper Tube for Linesets
Publisher: ASTM International
Year: 2016
ASTM D6335-16 - Standard Test Method for Determination of High Temperature Deposits by Thermo-Oxidation Engine Oil Simulation Test
Publisher: ASTM International
Year: 2016
ASTM E1726-16 - Standard Practice for Preparation of Soil Samples by Hotplate Digestion for Subsequent Lead Analysis
Publisher: ASTM International
Year: 2016
ASTM C1300-95(2016) - Standard Test Method for Linear Thermal Expansion of Glaze Frits and Ceramic Whiteware Materials by the Interferometric Method
Publisher: ASTM International
Year: 2016
ASTM C1466-00(2016) - Standard Test Method for Graphite Furnace Atomic Absorption Spectrometric Determination of Lead and Cadmium Extracted from Ceramic Foodware
Publisher: ASTM International
Year: 2016
ASTM F3008-13e1 - Standard Specification for Cork Floor Tile
Publisher: ASTM International
Year: 2013
ASTM E3074/E3074M-16 - Standard Practice for Clearance Examinations Following Lead Hazard Reduction Activities in Single Family Dwellings, in Individual Units of Multifamily Dwellings, and in Other Child-Occupied Facilities
Publisher: ASTM International
Year: 2016
ASTM F1436-92(1997)e1 - Standard Guide for Center Serving Diameter Dimensions for Archery Bow Strings
Publisher: ASTM International
Year: 1997
ASTM F820-16 - Standard Test Method for Measuring Air Performance Characteristics of Central Vacuum Cleaning Systems
Publisher: ASTM International
Year: 2016
ASTM F2105-16 - Standard Test Method for Measuring Air Performance Characteristics of Vacuum Cleaner Motor/Fan Systems
Publisher: ASTM International
Year: 2016
ASTM C1136-16 - Standard Specification for Flexible, Low Permeance Vapor Retarders for Thermal Insulation
Publisher: ASTM International
Year: 2016
ASTM D6759-16 - Standard Practice for Sampling Liquids Using Grab and Discrete Depth Samplers
Publisher: ASTM International
Year: 2016
ASTM B5-16 - Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
Publisher: ASTM International
Year: 2016
ASTM B900-16 - Standard Practice for Packaging of Copper and Copper Alloy Mill Products for U.S. Government Agencies
Publisher: ASTM International
Year: 2016
ASTM C1510-01(2016) - Standard Test Method for Color and Color Difference of Whitewares by Abriged Spectrophotometry
Publisher: ASTM International
Year: 2016
ASTM C1545-02(2016) - Practice for Dispersing Pigments and Other Materials into Water-Based Suspensions with a High Intensity Mixer
Publisher: ASTM International
Year: 2016
ASTM E2307-15be1 - Standard Test Method for Determining Fire Resistance of Perimeter Fire Barriers Using Intermediate-Scale, Multi-story Test Apparatus
Publisher: ASTM International
Year: 2015
ASTM D4473-08(2016) - Standard Test Method for Plastics: Dynamic Mechanical Properties: Cure Behavior
Publisher: ASTM International
Year: 2016
ASTM F1437-01 - Standard Practice for Inclined Cargo Tank Ladders
Publisher: ASTM International
Year: 2001
ASTM C582-09(2016) - Standard Specification for Contact-Molded Reinforced Thermosetting Plastic (RTP) Laminates for Corrosion-Resistant Equipment
Publisher: ASTM International
Year: 2016
ASTM C76-16 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2016
ASTM C76M-16 - Standard Specification for Reinforced Concrete Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2016
ASTM C506-16b - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2016
ASTM C506M-16b - Standard Specification for Reinforced Concrete Arch Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2016
ASTM C507-16 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
Publisher: ASTM International
Year: 2016
ASTM C507M-16 - Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe (Metric)
Publisher: ASTM International
Year: 2016
ASTM D7793-16 - Standard Specification for Insulated Vinyl Siding
Publisher: ASTM International
Year: 2016
ASTM D2176-16 - Standard Test Method for Folding Endurance of Paper and Plastics Film by the M.I.T. Tester
Publisher: ASTM International
Year: 2016
ASTM D560/D560M-16 - Standard Test Methods for Freezing and Thawing Compacted Soil-Cement Mixtures
Publisher: ASTM International
Year: 2016
ASTM F1438-93(1999) - Standard Test Method for Determination of Surface Roughness by Scanning Tunneling Microscopy for Gas Distribution System Components
Publisher: ASTM International
Year: 1999
ASTM D8041/D8041M-16 - Standard Test Method for Whole Boot Breathability (MVTR)
Publisher: ASTM International
Year: 2016
ASTM D8013-16 - Standard Guide for Establishing a Recycle Program for Roof Coverings Roofing Membrane and Shingle Materials
Publisher: ASTM International
Year: 2016
ASTM A1101-16 - Standard Specification for Sintered and Fully Dense Neodymium Iron Boron (NdFeB) Permanent Magnets
Publisher: ASTM International
Year: 2016
ASTM A1102-16 - Standard Specification for Sintered Samarium Cobalt (SmCo) Permanent Magnets
Publisher: ASTM International
Year: 2016
ASTM C429-16 - Standard Test Method for Sieve Analysis of Raw Materials for Glass Manufacture
Publisher: ASTM International
Year: 2016
See more:
1
50
70
80
90
100
110
120
125
126
127
128
129
130
131
132
133
134
135
136
137
140
150
160
170
180
190
200
230
Search Within Standards