IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.34/D15.5, May 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 June 2017 |
| Status: | inactive |
| Page(s): | 1 - 41 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-4137-7 |
Standard:
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) and intended to be connected at... View More
Document History
PC62.34/D15.5, May 2017
June 15, 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) and intended to be connected at...
January 1, 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 and 62 Hz) and intended to be connected at...
January 1, 2014
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 and 62 Hz) and intended to be connected at...
January 1, 1997
IEEE Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.
April 5, 1996
IEEE Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.