IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.34-1996
IEEE Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
superseded
-
Reaffirmed
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1997 |
| Status: | superseded |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-0-7381-0939-8 |
| DOI: | 10.1109/IEEESTD.1997.82387 |
Standard:
Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.
Document History
June 15, 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) and intended to be connected at...
January 1, 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 and 62 Hz) and intended to be connected at...
January 1, 2014
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 and 62 Hz) and intended to be connected at...
C62.34-1996
January 1, 1997
IEEE Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.
April 5, 1996
IEEE Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.