IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.34/D15.4, Jan 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page(s): | 1 - 42 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-3713-4 |
Standard:
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 and 62 Hz) and intended to be connected at... View More
Document History
June 15, 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) and intended to be connected at...
PC62.34/D15.4, Jan 2017
January 1, 2017
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 and 62 Hz) and intended to be connected at...
January 1, 2014
IEEE Draft Standard for Test Methods and Performance of Low-Voltage (1000 V rms or less) Surge Protective Devices Used on Secondary Distribution Systems (Between the Transformer Low-Voltage Terminals and the Line Side of the Service Entrance Equipment)
This standard applies to surge protective devices designed for application on the low-voltage supply mains (1000 V rms and less, frequency between 48 and 62 Hz) and intended to be connected at...
January 1, 1997
IEEE Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.
April 5, 1996
IEEE Standard for Performance of Low-Voltage Surge-Protective Devices (Secondary Arresters)
Surge-protective devices designed for application on the low-voltage ac supply mains (1000 V rms and less, frequency between 48 Hz and 62 Hz) are covered.