IEC - International Electrotechnical Commission - IEC 60060-2:1994/AMD1:1996
Amendment 1 - High voltage test techniques - Part 2: Measuring systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 March 1996 |
| Status: | revised |
| Page Count: | 27 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical and electronic testing): | 19.080 |
Document History
November 29, 2010
High-voltage test techniques - Part 2: Measuring systems
IEC 60060-2:2010 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage, alternating...
IEC 60060-2:1994/AMD1:1996
March 13, 1996
Amendment 1 - High voltage test techniques - Part 2: Measuring systems
A description is not available for this item.
November 23, 1994
High voltage test techniques - Part 2: Measuring systems
Is applicable to complete Measuring Systems, and to their components, used for the measurement of high-voltages and currents during tests with direct voltage, alternating voltage, lightning and...
January 1, 1973
High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.
January 1, 1973
Corrigendum 1 - High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.