IEC - International Electrotechnical Commission - IEC 60060-2:2010
High-voltage test techniques - Part 2: Measuring systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2010 |
| Status: | published |
| Page Count: | 149 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical and electronic testing): | 19.080 |
abstract:
IEC 60060-2:2010 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage,... View More
Document History
IEC 60060-2:2010
November 29, 2010
High-voltage test techniques - Part 2: Measuring systems
IEC 60060-2:2010 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage, alternating...
March 13, 1996
Amendment 1 - High voltage test techniques - Part 2: Measuring systems
A description is not available for this item.
November 23, 1994
High voltage test techniques - Part 2: Measuring systems
Is applicable to complete Measuring Systems, and to their components, used for the measurement of high-voltages and currents during tests with direct voltage, alternating voltage, lightning and...
January 1, 1973
High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.
January 1, 1973
Corrigendum 1 - High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.