IEC - International Electrotechnical Commission - IEC 60060-2:1994

High voltage test techniques - Part 2: Measuring systems

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 November 1994
Status: revised
Page Count: 133
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical and electronic testing): 19.080
abstract:

Is applicable to complete Measuring Systems, and to their components, used for the measurement of high-voltages and currents during tests with direct voltage, alternating voltage, lightning and... View More

Document History

November 29, 2010
High-voltage test techniques - Part 2: Measuring systems
IEC 60060-2:2010 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage, alternating...
Amendment 1 - High voltage test techniques - Part 2: Measuring systems
A description is not available for this item.
IEC 60060-2:1994
November 23, 1994
High voltage test techniques - Part 2: Measuring systems
Is applicable to complete Measuring Systems, and to their components, used for the measurement of high-voltages and currents during tests with direct voltage, alternating voltage, lightning and...
January 1, 1973
High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.
January 1, 1973
Corrigendum 1 - High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.
Advertisement