IEC - International Electrotechnical Commission - IEC 60060-2:1973/COR1:1973

Corrigendum 1 - High-voltage test techniques - Part 2: Test procedures

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1973
Status: revised

Document History

November 29, 2010
High-voltage test techniques - Part 2: Measuring systems
IEC 60060-2:2010 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage, alternating...
Amendment 1 - High voltage test techniques - Part 2: Measuring systems
A description is not available for this item.
November 23, 1994
High voltage test techniques - Part 2: Measuring systems
Is applicable to complete Measuring Systems, and to their components, used for the measurement of high-voltages and currents during tests with direct voltage, alternating voltage, lightning and...
January 1, 1973
High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.
IEC 60060-2:1973/COR1:1973
January 1, 1973
Corrigendum 1 - High-voltage test techniques - Part 2: Test procedures
A description is not available for this item.
Advertisement