Society of Motion Picture and Television Engineers - ST 151:2004
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S, (1-3)
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-319-3 |
| DOI: | 10.5594/SMPTE.ST151.2004 |
Standard:
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with 8-mm type S perforations in positions 1 and 3 and a perforation pitch of either 0.1664 in or... View More
Document History
ST 151:2004
November 8, 2004
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S, (1-3)
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with 8-mm type S perforations in positions 1 and 3 and a perforation pitch of either 0.1664 in or 0.1667...
April 23, 1999
Lubrication of 35-mm Motion-Picture Prints for Projection
This practice recognizes that proper lubrication of 35-mm motion-picture prints is needed to promote good projection performance. Proper lubrication will result in improved steadiness, reduction of...
February 10, 1965
Standard Definitions of Terms for Audio and Electroacoustics
This Standard is issued to supersede 58 IRE 3. SI, "IRE Standards on Audio Techniques:Definitions of Terms, 1958," to include the definitions of the 1958 Standards and to adddefinitions of terms for...