Society of Motion Picture and Television Engineers - ST 146:2001
For Motion-Picture Film — 16- and 8-mm Reversal Color Camera Films — Determination of Speed
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 6 June 2001 |
| Status: | active |
| Page(s): | 1 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-316-2 |
| DOI: | 10.5594/SMPTE.ST146.2001 |
Standard:
(1.1) Specifications - This standard specifies a method for the determination of speed of 16-mm, 8-mm type R, and 8-mm type S reversal color camera films intended for direct projection in... View More
Document History
ST 146:2001
June 6, 2001
For Motion-Picture Film — 16- and 8-mm Reversal Color Camera Films — Determination of Speed
(1.1) Specifications — This standard specifies a method for the determination of speed of 16-mm, 8-mm type R, and 8-mm type S reversal color camera films intended for direct projection in...
January 1, 1980
IEEE Standard Definitions of Fundamental Waveguide Terms
A description is not available for this item.