IEEE - Institute of Electrical and Electronics Engineers, Inc. - 151-1965
Standard Definitions of Terms for Audio and Electroacoustics
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 February 1965 |
| Status: | inactive |
| Page(s): | 1 - 12 |
| ISBN (Online): | 978-1-5044-0168-5 |
| DOI: | 10.1109/IEEESTD.1965.7366735 |
Standard:
This Standard is issued to supersede 58 IRE 3. SI, "IRE Standards on Audio Techniques:Definitio
Document History
November 8, 2004
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S, (1-3)
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with 8-mm type S perforations in positions 1 and 3 and a perforation pitch of either 0.1664 in or 0.1667...
April 23, 1999
Lubrication of 35-mm Motion-Picture Prints for Projection
This practice recognizes that proper lubrication of 35-mm motion-picture prints is needed to promote good projection performance. Proper lubrication will result in improved steadiness, reduction of...
151-1965
February 10, 1965
Standard Definitions of Terms for Audio and Electroacoustics
This Standard is issued to supersede 58 IRE 3. SI, "IRE Standards on Audio Techniques:Definitions of Terms, 1958," to include the definitions of the 1958 Standards and to adddefinitions of terms for...