Society of Motion Picture and Television Engineers - RP 151:1999

Lubrication of 35-mm Motion-Picture Prints for Projection

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 23 April 1999
Status: active
Page(s): 1 - 2
ICS Code (Cinematography in general): 37.060.01
ICS Code (Other standards related to cinematography): 37.060.99
ISBN (Online): 978-1-61482-168-7
DOI: 10.5594/SMPTE.RP151.1999
Standard:

This practice recognizes that proper lubrication of 35-mm motion-picture prints is needed to promote good projection performance. Proper lubrication will result in improved steadiness, reduction... View More

Document History

November 8, 2004
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S, (1-3)
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with 8-mm type S perforations in positions 1 and 3 and a perforation pitch of either 0.1664 in or 0.1667...
RP 151:1999
April 23, 1999
Lubrication of 35-mm Motion-Picture Prints for Projection
This practice recognizes that proper lubrication of 35-mm motion-picture prints is needed to promote good projection performance. Proper lubrication will result in improved steadiness, reduction of...
February 10, 1965
Standard Definitions of Terms for Audio and Electroacoustics
This Standard is issued to supersede 58 IRE 3. SI, "IRE Standards on Audio Techniques:Definitions of Terms, 1958," to include the definitions of the 1958 Standards and to adddefinitions of terms for...
Advertisement