Society of Motion Picture and Television Engineers - ST 119:2011
For Motion Picture Film (70-mm) — Perforated 65-mm, KS-1870
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 3 October 2011 |
| Status: | active |
| Page(s): | 1 - 6 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-672-9 |
| DOI: | 10.5594/SMPTE.ST119.2011 |
Standard:
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
Document History
ST 119:2011
October 3, 2011
For Motion Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
November 8, 2004
For Motion-Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
November 8, 2004
For Motion-Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
January 1, 1975
IEEE Recommended Practice for General Principles of Temperature Measurement as Applied to Electrical Apparatus
The purpose of this document is to provide guidelines for the application of temperature-measurement techniques in measuring the operating temperature and temperature rise of electrical machines,...