IEEE - Institute of Electrical and Electronics Engineers, Inc. - 119-1974
IEEE Recommended Practice for General Principles of Temperature Measurement as Applied to Electrical Apparatus
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1975 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ISBN (Online): | 0-7381-4334-0 |
| DOI: | 10.1109/IEEESTD.1975.81090 |
Standard:
The purpose of this document is to provide guidelines for the application of temperature-measurem
Document History
October 3, 2011
For Motion Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
November 8, 2004
For Motion-Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
November 8, 2004
For Motion-Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
119-1974
January 1, 1975
IEEE Recommended Practice for General Principles of Temperature Measurement as Applied to Electrical Apparatus
The purpose of this document is to provide guidelines for the application of temperature-measurement techniques in measuring the operating temperature and temperature rise of electrical machines,...