Society of Motion Picture and Television Engineers - ST 119:2004
For Motion-Picture Film (70-mm) — Perforated 65-mm, KS-1870
inactive
-
Superseded by
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | inactive |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-309-4 |
| DOI: | 10.5594/SMPTE.ST119.2004 |
Standard:
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
Document History
October 3, 2011
For Motion Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
November 8, 2004
For Motion-Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
ST 119:2004
November 8, 2004
For Motion-Picture Film (70-mm) — Perforated 65-mm, KS-1870
This standard specifies the cutting and perforating dimensions for 70-mm motion-picture film perforated 65-mm, with a KS-type perforation and a perforation pitch of 0.1870 in (4.750 mm).
January 1, 1975
IEEE Recommended Practice for General Principles of Temperature Measurement as Applied to Electrical Apparatus
The purpose of this document is to provide guidelines for the application of temperature-measurement techniques in measuring the operating temperature and temperature rise of electrical machines,...