IEC - International Electrotechnical Commission - IEC GUIDE 108:2006
Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 August 2006 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Standardization. General rules): | 01.120 |
abstract:
IEC Guide 108:2006 is mandatory, it defines and establishes the relationship between horizontal standards and product publications. Specifies procedures for the designation of horizontal standards... View More
Document History
November 14, 2019
Guidelines for ensuring the coherence of IEC publications - Horizontal functions, horizontal publications and their application
IEC GUIDE 108:2019 defines rules for dealing with horizontal functions and horizontal publications. This Guide is to be used in conjunction with the ISO/IEC Directives and with the aspect specific...
IEC GUIDE 108:2006
August 15, 2006
Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards
IEC Guide 108:2006 is mandatory, it defines and establishes the relationship between horizontal standards and product publications. Specifies procedures for the designation of horizontal standards...
September 1, 1994
The relationship between technical committees with horizontal
functions and product committees and the use of basic publications
A description is not available for this item.