IEC - International Electrotechnical Commission - IEC GUIDE 108:1994

The relationship between technical committees with horizontal functions and product committees and the use of basic publications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 September 1994
Status: revised
Page Count: 13
ICS Code (Standardization. General rules): 01.120

Document History

November 14, 2019
Guidelines for ensuring the coherence of IEC publications - Horizontal functions, horizontal publications and their application
IEC GUIDE 108:2019 defines rules for dealing with horizontal functions and horizontal publications. This Guide is to be used in conjunction with the ISO/IEC Directives and with the aspect­ specific...
August 15, 2006
Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards
IEC Guide 108:2006 is mandatory, it defines and establishes the relationship between horizontal standards and product publications. Specifies procedures for the designation of horizontal standards...
IEC GUIDE 108:1994
September 1, 1994
The relationship between technical committees with horizontal functions and product committees and the use of basic publications
A description is not available for this item.
Advertisement