IEC - International Electrotechnical Commission - IEC GUIDE 108:2019

Guidelines for ensuring the coherence of IEC publications - Horizontal functions, horizontal publications and their application

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 November 2019
Status: published
Page Count: 14
ICS Code (Standardization. General rules): 01.120
abstract:

IEC GUIDE 108:2019 defines rules for dealing with horizontal functions and horizontal publications. This Guide is to be used in conjunction with the ISO/IEC Directives and with the aspect­... View More

Document History

IEC GUIDE 108:2019
November 14, 2019
Guidelines for ensuring the coherence of IEC publications - Horizontal functions, horizontal publications and their application
IEC GUIDE 108:2019 defines rules for dealing with horizontal functions and horizontal publications. This Guide is to be used in conjunction with the ISO/IEC Directives and with the aspect­ specific...
August 15, 2006
Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards
IEC Guide 108:2006 is mandatory, it defines and establishes the relationship between horizontal standards and product publications. Specifies procedures for the designation of horizontal standards...
September 1, 1994
The relationship between technical committees with horizontal functions and product committees and the use of basic publications
A description is not available for this item.
Advertisement