IEC - International Electrotechnical Commission - IEC 60333:1993

Nuclear instrumentation - Semiconductor charged-particle detectors - Test procedures

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 July 1993
Status: withdrawn
Page Count: 76
ICS Code (Radiation measurements): 17.240
abstract:

Applies to semiconductor radiation detectors which are used for the detection and high-resolution spectroscopy of charged particles. The measurement techniques described have been selected to be... View More

Document History

IEC 60333:1993
July 14, 1993
Nuclear instrumentation - Semiconductor charged-particle detectors - Test procedures
Applies to semiconductor radiation detectors which are used for the detection and high-resolution spectroscopy of charged particles. The measurement techniques described have been selected to be...
January 1, 1983
Test procedures for semiconductor charged-particle detectors
A description is not available for this item.
July 28, 1970
Test procedures for semiconductor detectors for ionizing radiation
A description is not available for this item.
Advertisement