Society of Motion Picture and Television Engineers - RP 95:2003

Installation of Gain Screens

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 1 January 2003
Status: active
Page(s): 1 - 2
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture equipment): 37.060.10
ISBN (Online): 978-1-61482-126-7
DOI: 10.5594/SMPTE.RP95.2003
Standard:

This practice specifies the optimum installation parameters for gains screens used in motion-picture theaters.

Document History

RP 95:2003
January 1, 2003
Installation of Gain Screens
This practice specifies the optimum installation parameters for gains screens used in motion-picture theaters.
April 12, 2002
IEEE Recommended Practice for Insulation Testing of AC Electric Machinery (2300 V and Above) With High Direct Voltage
This recommended practice provides information on the use of high direct voltage forproof tests and for periodic diagnostic tests on the groundwall insulation of stator (armature) wind-ings in ac...
April 29, 1977
IEEE Recommended Practice for Insulation Testing of Large AC Rotating Machinery with High Direct Voltage
Recommendations are made to aid in the selection of metric units, so as to promote uniformity in the use of metric units and to limit the number of different metric units that will be used in...
Advertisement