IEEE - Institute of Electrical and Electronics Engineers, Inc. - 95-1977
IEEE Recommended Practice for Insulation Testing of Large AC Rotating Machinery with High Direct Voltage
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 April 1977 |
| Status: | superseded |
| Page(s): | 1 - 27 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ISBN (Electronic): | 978-0-7381-3321-8 |
| DOI: | 10.1109/IEEESTD.1977.82914 |
Standard:
Recommendations are made to aid in the selection of metric units, so as to promote uniformity in the use of metric units and to limit the number of different metric units that will be used in... View More
Document History
January 1, 2003
Installation of Gain Screens
This practice specifies the optimum installation parameters for gains screens used in motion-picture theaters.
April 12, 2002
IEEE Recommended Practice for Insulation Testing of AC Electric Machinery (2300 V and Above) With High Direct Voltage
This recommended practice provides information on the use of high direct voltage forproof tests and for periodic diagnostic tests on the groundwall insulation of stator (armature) wind-ings in ac...
95-1977
April 29, 1977
IEEE Recommended Practice for Insulation Testing of Large AC Rotating Machinery with High Direct Voltage
Recommendations are made to aid in the selection of metric units, so as to promote uniformity in the use of metric units and to limit the number of different metric units that will be used in...